Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 300 350 400 450 500 550 600 610 620 630 640 650 652 653 654 655 656 657 658 659 660 661 662 663 664 670 680 690 700 710 720 750 800 850 900 950 1000 1500 1620
Product Name Notes
Alarm systems - Alarm transmission systems and equipment - Part 2: Requirements for Supervised Premises Transceiver (SPT)
Alarm systems - Alarm transmission systems and equipment - Part 3: Requirements for Receiving Centre Transceiver (RCT)
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 1: General requirements for alarm transmission systems
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 2-3: Requirements for equipment used in systems with digital communicators using the public switched telephone network
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 2-4: Requirements for equipment used in systems with voice communicators using the public switched telephone network
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 2: Requirements for Supervised Premises Transceiver (SPT)
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 3: Requirements for Receiving Centre Transceiver (RCT)
Anechoic chambers - Part 1: Shield attenuation measurement
Application of equipotential bonding and earthing in buildings with information technology equipment
Automatic channel installation
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110...
Basic standard for the measurement of Specific Absorption Rate related to human exposure to electromagnetic fields from mobile phones (300 MHz - 3 GHz)
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz \x96 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the...
Busbar bushings up to 1 kV and from 1,25 kA to 5 kA, for liquid filled transformers
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 1: General requirements for bushings
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 2: Requirement for bushing components
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers - Part 3: Requirements for bushing fixations
Bushings for transformers and reactor cable boxes not exceeding 36 kV
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
Cable glands for electrical installations
Cables for signs and luminous-discharge-t ube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
Central power supply systems
Central safety power supply systems
Characteristics of DAB receivers
Characteristics of DVB receivers
Charging control systems for household electric room heating of the storage type - Methods for measuring performance
Code of practice for the safe use of fully enclosed askarel-filled electrical equipment
Code of practice for the safe use of fully enclosed oil-filled electrical equipment which may be contaminated with PCBs
Common interface specification for conditional access and other digital video broadcasting decoder applications
Common test methods for cables under fire conditions - Test for resistance to vertical flame propagation for a single insulated conductor or cable -- Part 2-1: Procedures - 1 kW...
Common test methods for cables under fire conditions - Test for resistance to vertical flame propagation for a single insulated conductor or cable -- Part 2-2: Procedures - Diffusion flame...
Common test methods for cables under fire conditions - Test for vertical flame spread of vertically-mounted bunched wires or cables - Part 2-4: Procedures - Category C
Common test methods for cables under fire conditions \x96 Heat release and smoke production measurement on cables during flame spread test \x96 Test apparatus, procedures, results
Common test methods for cables under fire conditions \x96 Tests on gases evolved during combustion of material from cables \x96 Part 1: Apparatus
Common test methods for cables under fire conditions \x96 Tests on gases evolved during combustion of material from cables \x96 Part 2-2: Procedures \x96 Determination of degree of acidity of...
Communication cables - Part 1-1: General
Communication cables - Part 1-2: Definitions
Communication cables - Specifications for test methods - Part 1-10: Electrical test methods - Crosstalk
Communication cables - Specifications for test methods - Part 1-17: Electrical test methods - Exogenous Crosstalk ExNEXT and ExFEXT
Communication cables - Specifications for test methods - Part 1-5: Electrical test methods - Capacitance
Communication cables - Specifications for test methods - Part 1-6: Electrical test methods - Electromagnetic performance
Communication cables - Specifications for test methods - Part 1-7: Electrical test methods - Velocity of propagation
Communication cables - Specifications for test methods - Part 3-11: Mechanical test methods - Cable cut-through resistance
Communication cables - Specifications for test methods - Part 3-12: Mechanical test methods - Shot gun damage
Communication cables - Specifications for test methods - Part 3-13: Mechanical test methods - Aeolian vibration
Communication cables - Specifications for test methods - Part 3-15: Mechanical test methods - Underwater cable resistance to hydrostatic pressure
Communication cables - Specifications for test methods - Part 3-16: Mechanical test methods - Cable tensile performance
Communication cables - Specifications for test methods - Part 3-17: Mechanical test methods - Adhesion of dielectric and sheath
Communication cables - Specifications for test methods - Part 3-1: Mechanical test methods - General requirements
Communication cables - Specifications for test methods - Part 3-2: Mechanical test methods - Tensile strength and elongation for conductor
Communication cables - Specifications for test methods - Part 3-4: Mechanical test methods - Tensile strength, elongation and shrinkage of insulation and sheath
Communication cables - Specifications for test methods - Part 3-5: Mechanical test methods - Crush resistance of the cable
Communication cables - Specifications for test methods - Part 3-6: Mechanical test methods - Impact resistance of the cable
Communication cables - Specifications for test methods - Part 3-7: Mechanical test methods - Abrasion resistance of the cable sheath
Communication cables - Specifications for test methods - Part 3-8: Mechanical test methods - Abrasion resistance of cable sheath markings
Communication cables - Specifications for test methods - Part 3-9: Mechanical test methods - Bending tests
Communication cables - Specifications for test methods - Part 4-11: Environmental test methods - A horizontal integrated fire test method
Communication cables - Specifications for test methods - Part 4-12: Environmental test methods - Vertical flame spread test on bunched small communication cables
Communication cables - Specifications for test methods - Part 4-14: Environmental test methods - Lightning
Communication cables - Specifications for test methods - Part 4-16: Environmental test methods - Circuit integrity under fire conditions
Communication cables - Specifications for test methods - Part 4-1: Environmental test methods - General requirements
Communication cables - Specifications for test methods - Part 4-2: Environmental test methods - Water penetration
Communication cables - Specifications for test methods - Part 4-4: Environmental test methods - Resistance to solvents and contaminating fluids
Communication cables - Specifications for test methods - Part 4-5: Environmental test methods - Climatic sequence
Communication cables - Specifications for test methods - Part 4-6: Environmental test methods - Temperature cycling
Communication cables - Specifications for test methods - Part 4-7: Environmental test methods - Damp heat, steady state
Communication cables - Specifications for test methods - Part 4-9: Environmental test methods - Pneumatic resistance
Communication cables - Specifications for test methods -- Part 1-12: Electrical test methods - Inductance
Communication cables - Specifications for tests methods - Part 3-10: Mechanical test methods - Torsion and twisting
Communication cables \x96 Part 2-20: Common design rules and construction \x96 General
Communication cables \x96 Part 2-21: Common design rules and construction \x96 PVC insulation compounds
Communication cables \x96 Part 2-22: Common design rules and construction \x96 PVC sheathing compounds
Communication cables \x96 Part 2-23: Common design rules and construction \x96 Polyethylene insulation for multi-pair cables used in access telecommunication networks: Outdoor cables
Communication cables \x96 Part 2-24: Common design rules and construction \x96 PE sheathing
Communication cables \x96 Part 2-25: Common design rules and construction \x96 Polypropylene insulation compounds
Communication cables \x96 Part 2-26: Common design rules and construction \x96 Halogen free flame retardant insulation compounds
Communication cables \x96 Part 2-27: Common design rules and construction \x96 Halogen free flame retardant thermoplastic sheathing compounds
Communication cables \x96 Part 2-28: Common design rules and construction \x96 Filling compounds for filled cables
Communication cables \x96 Part 2-29: Common design rules and construction \x96 Cross-linked PE insulation compounds
Communication cables \x96 Part 2-30: Common design rules and construction \x96 Poly(tetrafluoroethy lene-hexafluoropropy lene) (FEP) insulation and sheathing
Communication cables \x96 Part 2-33: Common design rules and construction \x96 Polyethylene insulation compounds for multi element metallic cables for indoor installation (data cable)
Communication cables \x96 Part 2-35: Common design rules and construction \x96 Polyamide sheathing compound
Communication cables \x96 Part 2-36: Common design rules and construction \x96 Crosslinked Silicone rubber insulation compound
Communication cables \x96 Part 2-37: Common design rules and construction \x96 Polyethylene insulation for coaxial cables
Communication cables \x96 Part 2-38: Common design rules and construction \x96 Polypropylene insulation for coaxial cables
Communication cables \x96 Part 4-1: General considerations for the use of cables \x96 Environmental conditions and safety aspects
Communication cables \x96 Part 4-2: General considerations for the use of cables \x96 Guide to use
Communication cables \x96 Specifications for test methods \x96 Part 1-11: Electrical test methods \x96 Characteristic impedance, input impedance, return loss
Communication cables \x96 Specifications for test methods \x96 Part 1-13: Electrical test methods \x96 Coupling attenuation or screening attenuation of patch cords/coaxial cable assemblies/pre-conne ctorised cables
Communication cables \x96 Specifications for test methods \x96 Part 1-14: Electrical test methods \x96 Coupling attenuation or screening attenuation of connecting hardware
Communication cables \x96 Specifications for test methods \x96 Part 1-15: Electromagnetic performance \x96 Coupling attenuation of links and channels (Laboratory conditions)
Communication cables \x96 Specifications for test methods \x96 Part 1-16: Electromagnetic performance \x96 Coupling attenuation of cable assemblies (Field conditions)
Communication cables \x96 Specifications for test methods \x96 Part 1-1: Electrical test methods \x96 General requirements
Communication cables \x96 Specifications for test methods \x96 Part 1-2: Electrical test methods \x96 DC resistance
Communication cables \x96 Specifications for test methods \x96 Part 1-3: Electrical test methods \x96 Dielectric strength
Communication cables \x96 Specifications for test methods \x96 Part 1-4: Electrical test methods \x96 Insulation resistance
Communication cables \x96 Specifications for test methods \x96 Part 1-8: Electrical test methods \x96 Attenuation
Communication cables \x96 Specifications for test methods \x96 Part 1-9: Electrical test methods \x96 Unbalance attenuation (transverse conversion loss TCL transverse conversion transfer loss TCTL)
Communication cables \x96 Specifications for test methods \x96 Part 4-17: Test methods for UV resistance evaluation of the sheath of electrical and optical fibre cable
Conductor cars
Conductors for overhead lines - Aluminium-magnesium- silicon alloy wires
Conductors for overhead lines - Characteristics of greases
Conductors for overhead lines - Round wire concentric lay stranded conductors
Conductors for overhead lines - Zinc coated steel wires
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 11-1: Type MF terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2: Type LX.5-PC DUPLEX terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-3: Type LX.5-APC DUPLEX terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 15-1: Type MPO with 12-fibre PPS ferrules terminated on IEC 60793-2 category...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 16-1: Type LF3 APC simplex terminated on IEC 60793-2-50 category B1.1 and...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-1: Type FPFT (factory polished field terminated) simplex connector factory terminated with...
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 17-2: Type FPFT (factory polished field terminated) simplex connector factory terminated with...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 2-1: Type FC-PC terminated on IEC 60793-2 category B1 singlemode fibre
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 2-2: FC/APC 8 terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-2: Type SC/APC simplex 8\xb0 terminated on IEC 60793-2-50 of types B1.1...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 4-4: Type SC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 5-1: Type EC terminated on IEC 60793-2 category B1.1 singlemode fibre
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: Type SC-RJ terminated on IEC 60793-2 category A1a and A1b multimode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-2: SC-RJ single mode terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-1: Type LC-PC duplex terminated on IEC 60793-2 category A1a and A1b...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-2: Type LC-PC duplex terminated on IEC 60793-2 category B1.1 singlemode fibre...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-3: Type LC-APC duplex terminated on IEC 60793-2 category B1.1 singlemode fibre...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-10: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-11: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-12: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-13: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-2: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-3: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-4: LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-5: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-6: LSH-HR simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-7: LSH-PC terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre,...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-8: LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-9: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 3-1: Type SG terminated on IEC 60793-2-10 category A1a, A1b or equivalent...
Connector sets and interconnect components to be used in optical fibre communication systems \x96 Product specifications \x96 Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for...
Connector sets and interconnect components to be used in optical fibre communication systems \x96 Product specifications \x96 Part 18-1: Type 4+4x10.3125 Gb/s MPO (QFSP) transceiver mated with an MPO connector...
Connector sets and interconnect components to be used in optical fibre communication systems \x96 Product specifications \x96 Part 4-3: Type SC/APC simplex 9\xb0 terminated on EN 60793-2-50 of type B-652.D...
Connectors for thermoelectric sensors
Connectors sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-2: MU-APC singlemode terminated on IEC 60793-2 category B1 fibre
Conversion adaptors for industrial use
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. \x96 Part 1: Covered conductors
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. \x96 Part 3: Guide to use
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC \x96 Part 2: Accessories for covered conductors \x96...
Datasheet and nameplate information for photovoltaic modules
Digital audio broadcasting system - Specification of the DAB command set for receivers (DCSR)
Digital Audio Broadcasting system - Specification of the Receiver Data Interface (RDI)
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 1: General
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 2-1: Signal quality matching and automatic selection of source devices
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 2-2: Basic system oriented commands
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 2-3: System oriented application
Electric clothes washer-dryers for household use \x96 Methods of measuring the performance
Electric dishwashers for household use \x96 Methods for measuring the performance
Electric instantaneous water heaters \x96 Methods for measuring the Performance \x96 Part 1: General requirements
Electric instantaneous water heaters \x96 Part 2-1: Methods for measuring the performance \x96 Multifunctional electric instantaneous water heaters
Electric instantaneous water heaters \x96 Part 2-2: Performance requirements \x96 Single point of use electric instantaneous showers \x96 Efficiency
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen \x96 Requirements and tests for apparatus using software and/or digital technologies
Electrical apparatus for the detection and measurement of combustible or toxic gases or vapours or of oxygen \x96 Requirements on the functional safety of fixed gas detection systems
Electrical apparatus for the detection of carbon monoxide in domestic premises - Part 1: Test methods and performance requirements
Electrical apparatus for the detection of carbon monoxide in domestic premises \x96 Guide on the selection, installation, use and maintenance
Electrical apparatus for the detection of carbon monoxide in domestic premises \x96 Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including...
Electrical apparatus for the detection of combustible gases in domestic premises \x96 Guide on the selection, installation, use and maintenance
Electrical apparatus for the detection of combustible gases in domestic premises \x96 Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises \x96...
Electrical apparatus for the detection of flammable gases in household premises \x96 Part 1: Test methods and performance requirements
Electrical apparatus for use in the presence of combustible dust \x96 Part 2-1: Test methods \x96 Methods for determining the minimum ignition temperatures of dust
Electrical equipment for furnaces and ancillary equipment \x96 Part 1: Requirements for application design and installation
Electrical equipment for furnaces and ancillary equipment \x96 Part 2: Requirements for design, development and type approval of safety devices and subsystems
Electrical insulating protective clothing for low-voltage installations
Electrical test methods for low voltage energy cables
Electrically insulating footwear for working on low voltage installations
Electromagnetic compatibility (EMC) \x96 Product family standard for machine tools -- Part 1: Emission
Electromagnetic compatibility (EMC) \x96 Product family standard for machine tools \x96 Part 2: Immunity
Electromagnetic compatibility \x96 Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen
Electromagnetic locators for buried pipes and cables - Performance and safety
Electronic equipment for use in power installations
Electronic taximeters
Emergency escape lighting systems
End user multi-pair cables used in high bit rate telecommunication networks \x96 Part 1: Aerial cables
End user multi-pair cables used in high bit rate telecommunication networks \x96 Part 2: Duct and buried cables
Energy efficiency of electric lamps for household use \x96 Measurement methods
Erection and operation of electrical test equipment
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-10: Sealed fibre splice closures type 2, category G, for FTTH optical distribution...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-2: Sealed pan fibre splice closures Type 1, for category S & A...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications - Part 2: General and guidance for optical fibre cable joint closures, protected microduct closures,...
Fixed installations and rolling stock for railway applications \x96 Technical criteria for the coordination between electric traction power supply systems and rolling stock to achieve interoperability \x96 Part 2: Stability...
Flat flexible cables
Flat polyvinyl chloride sheathed flexible cables
Gas detectors \x96 Electrical apparatus for the detection of carbon monoxide in domestic premises \x96 Part 1: Test methods and performance requirements
Gas-filled compartments for a.c. switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV
General purpose three-phase induction motors having standard dimensions and outputs - Frame numbers 56 to 315 and flange numbers 65 to 740
Generic standard to demonstrate the compliance of low power electronic and electrical apparatus with the basic restrictions related to human exposure to electromagnetic fields (10 MHz - 300 GHz) -...
Group I, Category M1 equipment intended to remain functional in atmospheres endangered by firedamp and/or coal dust
High-voltage switchgear and controlgear \x96 Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
Household and similar electrical appliances - Electromagnetic fields - Methods for evaluation and measurement
Household and similar electrical appliances - Safety - Particular requirements for decorative robots
Household and similar electrical appliances \x96 Safety \x96 Particular requirements for cab heaters for vehicles
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 4: CANopen
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 5: Functional safety communication based on EN 50325-4
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces \x96 Part 1: General requirements
Information technology - Cabling installation - Testing of installed cabling
Information technology \x96 Cabling installation \x96 Part 1: Installation specification and quality assurance
Information technology \x96 Cabling installation \x96 Part 2: Installation planning and practices inside buildings
Information technology \x96 Cabling installation \x96 Part 3: Installation planning and practices outside buildings
Information technology \x96 Generic cabling systems \x96 Part 10: Single pair cabling
Information technology \x96 Generic cabling systems \x96 Part 1: General requirements
Information technology \x96 Generic cabling systems \x96 Part 2: Office premises
Information technology \x96 Generic cabling systems \x96 Part 3: Industrial premises
Information technology \x96 Generic cabling systems \x96 Part 4: Homes
Information technology \x96 Generic cabling systems \x96 Part 5: Data centres
Information technology \x96 Generic cabling systems \x96 Part 6: Distributed building services
Insulating oil - Determination of fibre contamination by the counting method using a microscope
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 10-1: Miscellaneous sheathing compounds \x96 Cross-linked polyvinyl chloride (XLPVC)
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 10-2: Miscellaneous sheathing compounds \x96 Thermoplastic polyurethane
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 1: Cross-linked elastomeric insulating compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 2-1: Cross-linked elastomeric sheathing compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 2-2: Cross-linked elastomeric covering compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 3: PVC insulating compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 4-1: PVC sheathing compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 4-2: PVC covering compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 5: Halogen-free, cross-linked insulating compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 6: Halogen-free, cross-linked sheathing compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 7: Halogen-free, thermoplastic insulating compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 8: Halogen-free, thermoplastic sheathing compounds
Insulating, sheathing and covering materials for low voltage energy cables \x96 Part 9-1: Miscellaneous insulating compounds \x96 Cross-linked polyvinyl chloride (XLPVC)
Insulating, sheathing and covering materials for low-voltage energy cables \x96 Part 0: General introduction
Interfaces for DVB-IRD
Lead acid starter batteries - Part 7: General requirements and methods of tests for motorcycle batteries
Lead and lead alloys - Lead and lead alloy sheaths and sleeves of electric cables
Lead-acid starter batteries - Part 3: Terminal system for batteries with 36 V nominal voltage
Lead-acid starter batteries \x96 Part 1: General requirements and methods of test
Lead-acid starter batteries \x96 Part 2: Dimensions of batteries and marking of terminals
Lead-acid starter batteries \x96 Part 4: Dimensions of batteries for heavy vehicles
Lead-acid starter batteries \x96 Part 5: Properties of battery housings and handles
Lead-acid starter batteries \x96 Part 6: Batteries for Micro-Cycle Applications
Lightning Protection Components (LPC) - Part 5: Requirements for earth electrode inspection housings and earth electrode seals
Lightning Protection Components (LPC) - Part 6: Requirements for lightning strike counters
Lightning Protection Components (LPC) - Part 7: Requirements for earthing enhancing compounds
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and...
Liquid tight sheathing systems for cable management
Live Working \x96 Electrically insulating helmets for use on low and medium voltage installations
Live working \x96 Footwear for electrical protection \x96 Insulating footwear and overboots
Live-line washing systems for power installations with nominal voltages above 1 kV - Part 1: Common requirements
Live-line washing systems for power installations with nominal voltages above 1 kV - Part 2: National annexes
Live-line washing systems for power installations with nominal voltages above 1kV \x96 Part 2: Specific national requirements (national annexes to EN 50186-1:1998)
Low-voltage switchgear and controlgear assemblies \x96 Protection against electric shock \x96 Protection against unintentional direct contact with hazardous live parts
Marking by inscription for the identification of cores of electric cables
Method of test for resistance to fire of larger unprotected power and control cables for use in emergency circuits
Method of test for resistance to fire of unprotected small cables for use in emergency circuits
Metric cable glands for electrical installations
Multi-element metallic cables used in analogue and digital communication and control -- Part 7: Sectional specification for instrumentation and control cables
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 10-1: Sectional specification for screened cables characterized up to 500 MHz \x96 Horizontal floor and building backbone...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 10-2: Sectional specification for screened cables characterized from 1 MHz up to 500 MHz for work area,...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 11-1: Sectional specification for un-screened cables characterised up to 500 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 11-2: Sectional specification for un-screened cables, characterized from 1 MHz up to 500 MHz for work area,...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 1: Generic specification
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 2-1: Sectional specification for screened cables characterised up to 100 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 2-2: Sectional specification for screened cables characterised up to 100 MHz \x96 Work area and patch cord...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 3-1: Sectional specification for unscreened cables characterised up to 100 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 3-2: Sectional specification for unscreened cables characterised up to 100 MHz \x96 Work area and patch cord...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 4-1: Sectional specification for screened cables characterised up to 600 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 4-2: Sectional specification for screened cables characterised up to 600 MHz \x96 Work area and patch cord...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 5-1: Sectional specification for screened cables characterized up to 250 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 5-2: Sectional specification for screened cables characterized up to 250 MHz \x96 Work area and patch cord...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 6-1: Sectional specification for unscreened cables characterised up to 250 MHz \x96 Horizontal and building backbone cables...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 6-2: Sectional specification for unscreened cables characterised up to 250 MHz \x96 Work area and patch cord...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 8: Specification for type 1 cables characterised up to 2 MHz
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 9-1: Sectional specification for screened cables characterised up to 1 000 MHz \x96 Horizontal and building backbone...
Multi-element metallic cables used in analogue and digital communication and control \x96 Part 9-2: Sectional specification for screened cables characterized from 1 MHz up to 1 000 MHz for work...
Multi-element metallic cables used in analogue and digital communications and control \x96 Part 12-1: Sectional specification for screened cables characterised from 1 MHz up to 2 000 MHz \x96 Horizontal...
Multi-pair cables used in high bit rate digital access telecommunication networks \x96 Part 1: Outdoor cables
Multi-pair cables used in high bit rate digital access telecommunications networks \x96 Part 3: Indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting...
Non electrical test methods for low voltage energy cables
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV - Corrigendum
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV - Part 1: Fluid-filled cable terminations
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV - Part 2: Dry-type cable terminations
Oil-immersed cable connection assemblies for transformers and reactors having highest voltage for equipment Um from 72,5 kV to 550 kV
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications
Overhead electrical lines exceeding AC 1 kV - Part 2-19: National Normative Aspects (NNA) for CZECH REPUBLIC (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 National Normative Aspects (NNA) for Slovenia (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part -2-7: National Normative Aspects (NNA) for FINLAND (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-12: National Normative Aspects (NNA) for ICELAND (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-13: National Normative Aspects (NNA) for ITALY (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-15: National Normative Aspects (NNAs) for the Netherlands (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-16: National Normative Aspects (NNA) for NORWAY (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-18: National Normative Aspects (NNA) for Sweden (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-1: National Normative Aspects (NNAs) for Austria (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-22: National Normative Aspects (NNA) for Poland (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-23: National Normative Aspects (NNA) for SLOVAKIA (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-24: National Normative Aspects (NNA) for Romania (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-2: National Normative Aspects (NNA) for Belgium (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-4: National Normative Aspects (NNA) for Germany (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-5: National Normative Aspects (NNA) for DENMARK (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-6: National Normative Aspects (NNA) for SPAIN (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-8: National Normative Aspects (NNA) for France (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 1 kV \x96 Part 2-9: National Normative Aspects (NNA) for Great Britain and Northern Ireland (based on EN 50341-1:2012)
Overhead electrical lines exceeding AC 45 kV \x96 Part 2-20: National Normative Aspects (NNA) for ESTONIA (based on EN 50341-1:2012)
Piezoelectric properties of ceramic materials and components - Part 1: Terms and definitions
Piezoelectric properties of ceramic materials and components - Part 2: Methods of measurement - Low power
Piezoelectric properties of ceramic materials and components - Part 3: Methods of measurement - High power
Plug-in type bushings above 1 kV up to 36 kV and from 250 A to 1,25 kA for equipment other than liquid filled transformers
Power transformer and reactor fittings - Part 10: Oil-to-air heat exchangers
Power transformer and reactor fittings - Part 11: Oil and winding temperature indicators
Power transformer and reactor fittings - Part 12: Fans
Power transformer and reactor fittings - Part 1: General
Power transformer and reactor fittings - Part 2: Gas and oil actuated relay for liquid immersed transformers and reactors with conservator
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
Power transformer and reactor fittings - Part 5: Liquid level, pressure and flow indicators, pressure relief devices and dehydrating breathers
Power transformer and reactor fittings - Part 5: Liquid level, pressure devices and flow indicators, pressure relief devices and dehydrating breathers
Power transformer and reactor fittings - Part 5: Liquid level, pressure devices and flow indicators
Power transformer and reactor fittings - Part 7: Electric pumps for transformer oil
Power transformer and reactor fittings - Part 8: Butterfly valves for insulating liquid circuits
Power transformer and reactor fittings - Part 9: Oil-to-water heat exchangers
Power transformer and reactor fittings \x96 Part 4: Basic accessories (earthing terminal, drain and filling devices, thermometer pocket, wheel assembly)
Power transformer and reactor fittings \x96 Part 6: Cooling equipment \x96 Removable radiators for oil-immersed transformers
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz \x96 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the...
Product standard to demonstrate the compliance of mobile phones with the basic restrictions related to human exposure to electromagnetic fields (300 MHz \x96 3 GHz)
Product standard to demonstrate the compliance of radio base stations and fixed terminal stations for wireless telecommunication systems with the basic restrictions or the reference levels related to human exposure...
Protection against corrosion by stray current from direct current systems
Railway applications - Communication, signalling and processing systems - Safety-related communication in transmission systems
Railway applications - Current collection systems - Requirements for and validation of measurements of the dynamic interaction between pantograph and overhead contact line
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
Railway applications - Fixed installations - Electric traction - Insulating synthetic rope assemblies for support of overhead contact lines
Railway applications - Fixed installations - Electronic power converters for substations
Railway applications - Fixed installations - Harmonisation of the rated values for converter groups and tests on converter groups
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 2: Disconnectors, earthing switches and switches with nominal voltage above 1 kV
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
Railway applications - Fixed installations - Traction transformers
Railway Applications - Power supply and rolling stock - Technical criteria for the coordination between power supply (substation) and rolling stock to achieve interoperability
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 1: General requirements
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120 \xb0C or 150 \xb0C
Railway applications - Railway rolling stock high temperature power cables having special fire performance -- Part 1: General requirements
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 1: General requirements
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 2-1: Cables with crosslinked elastomeric insulation - Single core cables
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 2-2: Cables with crosslinked elastomeric insulation - Multicore cables
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 3-1: Cables with crosslinked elastomeric insulation with reduced dimensions - Single core cables
Railway applications - Railway rolling stock power and control cables having special fire performance - Part 3-2: Cables with crosslinked elastomeric insulation with reduced dimensions - Multicore cables
Railway applications - Rolling stock - D.C. supplied electronic ballasts for lighting fluorescent lamps
Railway applications - Rolling stock - Pantographs: Characteristics and tests - Part 1: Pantographs for main line vehicles
Railway applications - Rolling stock - Pantographs: Characteristics and tests - Part 2: Pantographs for metros and light rail vehicles
Railway applications - Supply voltages of traction systems
Railway applications \x96 Communication, signalling and processing systems \x96 Safety-related communication in transmission systems
Railway applications \x96 Compatibility between rolling stock and train detection systems \x96 Part 1: General
Railway applications \x96 Compatibility between rolling stock and train detection systems
Railway applications \x96 Current collection systems \x96 Pantographs, testing methods for contact strips
Railway applications \x96 Current collection systems \x96 Requirements for and validation of measurements of the dynamic interaction between pantograph and overhead contact line
Railway applications \x96 Current collection systems \x96 Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
Railway applications \x96 Current collection systems \x96 Validation of simulation of the dynamic interaction between pantograph and overhead contact line
Railway applications \x96 Electronic equipment used on rolling stock
Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems \x96 Application guide
Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems \x96 Single-phase current transformers...
Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems \x96 Single-phase inductive voltage...
Railway Applications \x96 Fixed installations and rolling stock \x96 Technical criteria for the coordination between electric traction power supply systems and rolling stock to achieve interoperability \x96 Part 1: General...
Railway applications \x96 Fixed installations Electric traction \x96 Special requirements for composite insulators
Railway Applications \x96 Power supply and rolling stock \x96 Technical criteria for the coordination between power supply (substation) and rolling stock to achieve interoperability
Railway applications \x96 Radio remote control system of traction vehicle for freight traffic
Railway applications \x96 Railway rolling stock cables having special fire performance \x96 Test methods
Railway applications \x96 Railway rolling stock cables having special fire performance \x96 Thin wall \x96 Part 2: Single core cables
Railway applications \x96 Railway rolling stock cables having special fire performance \x96 Thin wall \x96 Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall...
Railway applications \x96 Railway rolling stock cables having special fire performance \x96 Thin wall \x96 Part 4: Multicore and multipair cables standard wall sheathed
Railway applications \x96 Railway rolling stock cables having special fire performance \x96 Thin wall and standard wall \x96 Guide to use
Railway applications \x96 Railway rolling stock cables having special fire performances \x96 Thin wall \x96 Part 1: General requirements
Railway applications \x96 Rolling stock \x96 Protective provisions relating to electrical hazards
Railway applications \x96 Rolling stock \x96 Rules for installation of cabling
Railway applications \x96 Rolling stock \x96 Testing of rolling stock on completion of construction and before entry into service
Railway applications \x96 Supply voltages of traction systems
Railway applications Supply voltages of traction systems
Relays with forcibly guided (mechanically linked) contacts
Road traffic signal systems \x96 Electromagnetic compatibility
Roofing products from metal sheet - Specification for fully supported roofing products of copper sheet
Roofing products from metal sheet - Specification for fully supported roofing products of stainless steel sheet
Routine tests for controls within the scope of the EN 60730 series - Part 1: General requirements
Safety requirements for secondary batteries and battery installations - Part 1: General safety information
Safety requirements for secondary batteries and battery installations - Part 2: Stationary batteries
Safety requirements for secondary batteries and battery installations - Part 3: Traction batteries
Safety requirements for secondary batteries and battery installations - Part 4: Batteries for use in portable appliances
Sound system equipment: headphones and earphones associated with personal music players \x96 maximum sound pressure level measurement methodology \x96 Part 3: measurement method for sound dose management
Sound system equipment: Headphones and earphones associated with portable audio equipment \x96 Maximum sound pressure level measurement methodology and limit considerations \x96 Part 1: General method for "one package equipment"...
Sound system equipment: Headphones and earphones associated with portable audio equipment \x96 Maximum sound pressure level measurement methodology and limit considerations \x96 Part 2: Matching of sets with headphones if...
Space product assurance - The manual soldering of high-reliability electrical connections
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 1: General requirements and test methods
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 2: Performance requirements for apparatus used in statutory inspections and assessment
Specification for portable electrical apparatus designed to measure combustion flue gas parameters of heating appliances - Part 3: Performance requirements for apparatus used in non-statutory servicing of gas fired heating...
Stationary electrostatic application equipment for ignitable coating powders \x96 Safety requirements
Stationary electrostatic application equipment for ignitable flock material \x96 Safety requirements
Stationary electrostatic application equipment for ignitable liquid coating material \x96 Safety requirements
Stationary electrostatic application equipment for non-ignitable liquid coating material \x96 Safety requirements
Telecommunications bonding networks for buildings and other structures
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
Test of insulation of bars and coils of high-voltage machines
Testing methodology for wipers used in electrical insulating oil
Transportable ventilated rooms with or without an internal source of release
Voltage characteristics of electricity supplied by public distribution systems
Voltage characteristics of electricity supplied by public electricity networks
Wind turbines - Protective measures - Requirements for design, operation and maintenance

<< Prev Next >>