Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
339
340
341
342
343
344
345
346
347
348
349
350
351
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
1620
| Product Name | Notes |
|---|---|
| Active implantable medical devices - Part 2-2: Particular requirements for active implantable medical devices intended to treat tachyarrhythmia (includes implantable defibrillators) | |
| Active Implantable Medical Devices Part 1: General Requirements for Safety, Marking and Information to be Provided by the Manufacturer | |
| Active implantable medical devices Part 2-1: Particular requirements for active implantable medical devices intended to treat bradyarrhythmia (cardiac pacemakers) | |
| Active implantable medical devices Part 2-3: Particular requirements for cochlear and auditory brainstem implant systems | |
| Aerospace series - Aircraft internal air quality standards, criteria and determination methods | |
| Aerospace Series - Aluminium Alloy AL-W46431 - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Aluminium and aluminium- and magnesium- alloys - Technical specification Part 1: Aluminium and aluminium alloy plate | |
| Aerospace series - Aluminium and aluminium- and magnesium- alloys - Technical specification Part 2: Aluminium and aluminium alloy sheet and strip | |
| Aerospace series - Aluminium and aluminium- and magnesium- alloys - Technical specification Part 3: Aluminium and aluminium alloy bar and section | |
| Aerospace series - Aluminium pigmented coatings - Coating methods | |
| Aerospace series - Aluminium pigmented coatings for fasteners - Technical specification | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads Part 003: Inch series with... | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Technical specification | |
| Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Wide series - Dimensions and loads Part 003: Inch series with... | |
| Aerospace series - Blast media - Brown corundum, without iron | |
| Aerospace series - Blast media - White corundum | |
| Aerospace series - Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads - Inch series | |
| Aerospace series - Bushes, plain in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads - Inch series | |
| Aerospace series - Bushes, plain in corrosion-resisting steel with self-lubricating liner, elevated load - Part 2: Dimensions and loads - Inch series | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 \xb0C and 260 \xb0C Part 003: DN family... | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 \xb0C and 260 \xb0C Part 005: DW family... | |
| Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between \x9665 \xb0C and 260 \xb0C - Part 002: General... | |
| Aerospace series - Cable, electrical, for signal transmission - Part 004: Cable, microcoaxial, high immunity, 50 Ohms, 200 \xb0C, type WS - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial 50 7, 200 \xb0C, type WN - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission Part 003: Cable, coaxial, 50 ohm, 200 degree C, type WZ - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission Part 006: Cable, coaxial, 50 ohm, 200 degree C, type WM - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 Degree C, type KW (light WN) - Product standard | |
| Aerospace series - Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 Degree C, type KX (light WN) - Product standard | |
| Aerospace series - Cables, electrical, for general cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 010: Silver plated copper... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 002: General | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - jacketed or screened and jacketed Part 003: Tin plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 004: Tin plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 006: Tin plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 009: Silver plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 011: Nickel plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 012: Nickel plated copper - Operating temperatures, between... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 002: General | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 003: Tin plated copper - Operating temperatures, between -65 \xb0C and 135 \xb0C -... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 004: Tin plated copper - Operating temperatures, between \x9665 \xb0C and 135 \xb0C -... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 005: Silver plated copper - Operating temperatures, between \x9665 \xb0C and 150 \xb0C -... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 006: Silver plated copper - Operating temperatures, between \x9665 \xb0C and 150 \xb0C -... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 007: Nickel plated copper - Operating temperatures, between \x9665 \xb0C and 150 \xb0C -... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 008: BP - Nickel plated copper - Operating temperatures, between \x9665 \xb0C and 150... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 009: BJ - Nickel plated copper - Operating temperatures, between \x9665 \xb0C and 150... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 005: Tin plated copper - Operating temperatures, between - 65... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 007: Silver plated copper - Operating temperatures, between - 65... | |
| Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 008: Silver plated copper - Operating temperatures, between - 65... | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding Part 101: Tight structure 62,5 \xb5m core GI fibre 0,9 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 \xb5m diameter cladding Part 401: Tight structure bend insensitive 50 \xb5m/125 \xb5m GI fibre nominal, 1,8 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 um diameter cladding Part 103: Semi-loose, ruggedized simplex construction 62,5/125 m GI fibre nominal 2,74 mm, outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 um diameter cladding Part 104: Semi-loose, ruggedized duplex construction 62,5/125 um GI fibre nominal, 4,95 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 um diameter cladding Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 um GI fibre nominal, 5,72 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 um diameter cladding Part 301: Tight structure 50/125 um GI fibre nominal 1,8 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical 125 um outside diameter cladding Part 102: Semi-loose 62,5/125 um GI fibre nominal 1,8 mm outside diameter - Product standard | |
| Aerospace series - Cables, optical, 125 um diameter cladding Part 001: Technical specification | |
| Aerospace series - Cables, optical, single core 200 um/280 um fibre, 2,5 mm outer jacket - Technical specification | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 001: Technical specification | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 002: Specification of performance and contact arrangements | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degree C continuous Part 003: Rectangular inserts - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 002: Specification of performance and contact arrangements | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 003: Square flange receptacle - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 004: Jam nut receptacle - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 005: Plug - Product standard | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring - Flush contacts - Part 101: Optical contact for EN 4641-100 cable - 55 \xb0C to 125... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by triple start threaded ring - Flush contacts Part 901: Filler plugs - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 002: List of product standards | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 003: Male optical module - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 004: Female optical module - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 005: Removable alignment sleeve holder - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 101: Optical contact for cable EN 4641-100 - Operating temperatures between -65... | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 102: Optical contact for cable EN 4641-102 - Operating temperatures between -55... | |
| Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 \xb0C to 125 \xb0C (cable dependent) - Flush contacts... | |
| Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 Degree C to 125 Degree C (cable dependent) -... | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 001: Technical specification | |
| Aerospace series - Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder Part 002: List of product standards | |
| Aerospace series - Elements of electrical and optical connection - Sealing plugs - Part 001: Technical specification | |
| Aerospace series - Elements of electrical and optical connection - Sealing plugs - Part 003: Class T - Product standard | |
| Aerospace series - Heat resisting alloy CO-PH4101 (CoCr20W15N1) -Vacuum melted - Solution treated - Forgings - De < 100 mm | |
| Aerospace Series - Heat Resisting Alloy CO-WH1401 (CoCr26Ni11W8) - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Heat resisting alloy CO-WH4001 (CoCr29W9) - Filler metal for welding - Wire and rod | |
| Aerospace Series - Heat Resisting Alloy CO-WH4102 (CoCr28W20Ni5V1) - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Heat resisting alloy NI-CH2601 (NiCr19Fe19Nb5Mo3) - Non heat treated - Remelting stock | |
| Aerospace series - Heat resisting alloy NI-PD9001 (NiCu31) - Annealed, seamless tube D less than or equal to 75 mm, a less than or equal to 3 mm | |
| Aerospace series - Heat resisting alloy NI-PH3601 (NiCr22Mo9Nb) - Solution treated - Seamless tubes - For hydraulic application - D less than or equal to 50 mm, a less than... | |
| Aerospace series - Heat resisting alloy NI-PH3601 (NiCr22Mo9Nb) - Solution treated, forging De Less than or equal to 200 mm | |
| Aerospace Series - Heat Resisting Alloy NI-WH0001 (NiCr20) - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Heat resisting alloy NI-WH1302 (NiCr20Co13Mo4Ti3Al) - Filler metal for welding - Wire and rod | |
| Aerospace series - Heat resisting alloy NI-WH3902 (NiCr25Mo10C) - Filler metal for welding - Wire and rod | |
| Aerospace Series - Heat Resisting Alloy NI-WH8901 (NiCr16Ti3Mn2) - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Heat resisting alloy X12CrNiCoMoW21- 20 - Solution treated - Bars and sections - De = 100 mm | |
| Aerospace series - Heat resisting alloy X12CrNiCoMoW21-20 - Solution treated - Forgings - De = 100 mm | |
| Aerospace series - Heat resisting alloy X12CrNiCoMoW21-20 - Solution treated and descaled - Sheets and plates - 3 mm < a = 50 mm | |
| Aerospace series - Heat resisting alloy X12CrNiCoMoW21-20 - Solution treated and precipitation treated. Bars and sections - De = 100 mm | |
| Aerospace series - Heat resisting nickel alloy with copper NI\x96PD9001 (NiCu31) - Wire for solid rivets - D less than or equal to 10 mm | |
| Aerospace series - Inserts, MJ threads, self-locking, self-broaching keys - Technical specifications | |
| Aerospace series - Inserts, MJ threads, self-locking, with self broaching keys - Design standard | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys - Installation and removal procedure | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plate | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated | |
| Aerospace series - Inserts, MJ threads, self-locking, with self-broaching keys, in heat resisting steel FE-PA2601 (A286), MoS2 coated | |
| Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH1801 (NI-P96HT, Nimonic 90), silver plated | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 002: Specific rules for aluminium, aluminium alloys and magnesium alloys | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 003: Specific rules for heat resisting alloys | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 004: Specific rules for titanium and titanium alloys | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 005: Specific rules for steels | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 006: Specific rules for filler metals for brazing | |
| Aerospace series - Metallic materials - Rules for drafting and presentation of material standards Part 1: General rules | |
| Aerospace series - Metallic materials - Test methods - Sharp edge-notch tensile testing for sheet and strip | |
| Aerospace series - Non-metallic materials - General organization of standardization - Links between types of standards | |
| Aerospace series - Non-metallic materials - Rules for drafting and presentation of technical specifications | |
| Aerospace series - Non-metallic materials - Textiles - Narrow woven fabrics - Technical specification | |
| Aerospace series - Non-metallic materials - Textiles - Wide woven fabrics - Technical specification | |
| Aerospace series - Nonmetallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 16 Nm | |
| Aerospace series - Nonmetallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 19 Nm | |
| Aerospace series - Nonmetallic materials - Anaerobic polymerisable compounds - Threadlocking - Torque strength 2 Nm | |
| Aerospace series - Nuts, elliptical clinch, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), MoS2 coated, Classification: 900 MPa (at ambient temperature)/ 425 \xb0C | |
| Aerospace series - Paints and varnishes - Cold curing intermediate coat | |
| Aerospace series - Paints and varnishes - Determination of solar absorptance | |
| Aerospace series - Paints and varnishes - Test method for determination of infrared reflectance | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Subsonic erosion resistance | |
| Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish - Supersonic erosion resistance | |
| Aerospace series - Pipe couplings, 60\xb0, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring | |
| Aerospace series - Rings, threaded, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated | |
| Aerospace series - Screws, 100 Degree countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100... | |
| Aerospace series - Screws, 100 degrees countersunk head, six lobe recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated - Classification: 900 MPa (at ambient temperature) / 650\xb0 C... | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 001: Technical specification | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 005: Sealing sleeves for external diameter cable 3 mm to 4,1 mm - Product standard | |
| Aerospace series - Sealing sleeves used in elements of connection - Part 006: Sealing sleeves for external diameter cable 4,68 mm to 5,05 mm - Product standard | |
| Aerospace series - Sealing sleeves used in elements of connection Part 004: Sealing sleeves for external diameter cable 3 mm to 5,8 mm - Product standard | |
| Aerospace series - Shaft-nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated | |
| Aerospace series - Six lobe recess - Drivers - Technical specification | |
| Aerospace series - Six lobe recess - Drivers, double ended, 90 | |
| Aerospace series - Six lobe recess - Drivers, handle | |
| Aerospace series - Six lobe recess - Drivers, relieved | |
| Aerospace series - Six lobe recess - Drivers, short | |
| Aerospace series - Six lobe recess - Drivers, socket | |
| Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series | |
| Aerospace series - Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series - Dimensions and loads - Inch series | |
| Aerospace series - Steel (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to... | |
| Aerospace series - Steel FE-PA 3903 (X10CrNi18-8) - Cold rolled - Strip for springs - a less than or equal to 3 mm - 1 250 MPa less than or... | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less... | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than... | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forging stock - De Less then or equal to 300 mm | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De greater than or equival to 150 mm - 1 100 MPa greater... | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than are Equal to 200 mm - 900 MPa Less than... | |
| Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Sheet and plate - 0,6 mm less than or equal to a less than or... | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAITi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal... | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal... | |
| Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted, softened, forging stock a or D Less than or equal to 300 mm | |
| Aerospace series - Steel FE-PM1506 (X3CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted, softened, forging stock a or D Less than or equal to 300 mm | |
| Aerospace Series - Steel FE-WM1002 (X13Cr13) - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Studs, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel - Strength class: 1 100 MPa (at ambient temperature) | |
| Aerospace series - Textiles - Testing of narrow woven fabrics - Determination of warp bow | |
| Aerospace Series - Titanium TI-W99001 - Filler Metal for Welding - Wire and Rod | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions - Part 004: Welding and brazing of homogeneous assemblies of high alloyed steels | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions Part 003: Welding and brazing of homogeneous assemblies of unalloyed and low alloy steels | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions Part 005: Homogeneous assemblies of heat resisting Ni or Co base alloys | |
| Aerospace series - Weldability and brazeability of materials in aerospace constructions Part 006: Homogeneous assemblies of titanium alloys | |
| Aerospace series - Welded and brazed assemblies for aerospace constructions - Weldability and brazeability of materials Part 001: General requirements | |
| Aerospace series - Welded and brazed assemblies for aerospace constructions - Weldability and brazeability of materials Part 002: Homogeneous assemblies aluminium and aluminium alloys | |
| Aerospace series \x96 Aluminium and aluminium- and magnesium- alloys \x96 Technical specification Part 6: Aluminium alloy forging stock | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding Part 106: Semi-loose structure 62,5/125 \xb5m GI fibre nominal 0,9 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding Part 200: Semi-loose structure 9/125 \xb5m GI fibre nominal 0,9 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding Part 201: Semi-loose structure 9/125 \xb5m SM fibre nominal 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding Part 202: Semi-loose, ruggedized simplex construction 9/125 \xb5m SM fibre nominal 2,74 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Heat resisting alloy X12CrNiCoMoW21- 20 \x96 Solution treated and precipitation treated \x96 Forgings \x96 De = 100 mm | |
| Aerospace series \x97 Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner \x97 Elevated load under low oscillations \x97 Wide series \x97 Dimensions and loads Part 2: Inch series... | |
| Aerospace series \x97 Bearings, spherical plain, in corrosion resisting steel with selflubricating liner elevated load under low oscillations \x97 Narrow series \x97 Dimensions and loads Part 2: Inch series | |
| Aerospace series \x97 Bushes, flanged in corrosion-resisting steel with selflubricating liner, elevated load Part 2: Dimensions and loads \x97 Inch series | |
| Aerospace series \x97 Cable, electrical, fire resistant \x97 Single and twisted multicore assembly, screened (braided) and jacketed \x97 Operating temperatures between \x97 65 \xb0C and 260 \xb0C Part 004: DW... | |
| Aerospace series \x97 Cable, electrical, for signal transmission Part 005: Cable, coaxial, 75 ohmx, 200 \xb0C, type WL \x97 Product standard | |
| Aerospace series \x97 Cable, electrical, for signal transmission Part 008: Cable, coaxial, 50 ohms, 200\xb0C., Type WD \x97 Product standard | |
| Aerospace series \x97 Cables, electrical, for general purpose, single and multicore assembly \x97 XLETFE Family \x97 Jacketed or screened and jacketed Part 013: SX, TC and UC - Nickel plated... | |
| Aerospace series \x97 Cables, optical 125 \xb5m diameter cladding Part 100: Tight structure 62,5/125 \xb5m core GI fibre 1,8 mm outside diameter \x97 Product standard | |
| Aerospace series \x97 Connector, electrical and optical, rect angul ar, modul ar, rect angul ar i nserts, oper ati ng temperature 175 \xb0C (or 125 \xb0C) continuous Part 012: Receptacle,... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 011: Plug, size 1, without mounting holes, class A, C... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 013: Plug, size 1, with ground block, without mounting holes,... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 014: Receptacle, size 1, with ground block, class B and... | |
| Aerospace series \x97 Connectors, optical, circular, single and multipin, coupled by triple start threaded ring \x97 Flush contacts Part 201: Optical contact for EN 4641 singlemode cable -55 \xb0C to... | |
| Aerospace series \x97 Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule \x97 Operating temperatures \x97 65 \xb0C to 125 \xb0C (cable dependent) \x97 Flush contacts... | |
| Aerospace series \x97 Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder \x97 Part 003: Plug optical connector \x97 Product standard | |
| Aerospace series \x97 Connectors, optical, rectangular, rack and panel, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder \x97 Part 004: Receptacle optical connector \x97 Product standard | |
| Aerospace series \x97 Heat resisting alloy NI-CH1303 (NiCo20Cr20Mo5Ti2Al) \x97 Non heat treated \x97 Remelting stock | |
| Aerospace series \x97 Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) \x97 Non heat treated \x97 Forging stock \x97 a or D = 300 mm | |
| Aerospace series \x97 Heat resisting alloy NiCr19Fe19Nb5Mo3 (2.4668) solution treated and precipitation treated \x97 Bar and section, De = 200 mm | |
| Aerospace series \x97 Heat resisting alloy X12CrNiCoMoW21- 20 \x97 Solution treated \x97 Sheets and strips \x97 a < 3 mm | |
| Aerospace series \x97 Heat-resisting alloy NI-PH1301 (NiCr19Co18Mo4Ti3Al3 ) - Solution treated and precipitation treated - Bars and sections - De = 200 mm | |
| Aerospace series \x97 Non-metallic materials \x97 Textiles \x97 Test method \x97 Determination of conductivity and pH of aqueous extracts | |
| Aerospace series \x97 Nonmetallic materials \x97 Textiles \x97 Test method \x97 Determination of dimensional stability | |
| Aerospace series \x97 Nonmetallic materials \x97 Textiles \x97 Test method \x97 Determination of water extractable matter | |
| Aerospace series \x97 Nonmetallic materials \x97 Textiles \x97 Test method \x97 Determination of water soluble chloride and sulfate of aqueous extracts | |
| Aerospace series \x97 Nonmetallic materials, Textiles \x97 Test method \x97 Determination of flexibility of narrow fabrics | |
| Aerospace series \x97 Paints and varnishes \x97 Two component, cold curing polyurethane paint, anti slip | |
| Aerospace series \x97 Screws, 100\xb0 countersunk head, six lobe recess, short thread, in titanium alloy TI-P64001, with aluminium pigmented coating \x97 Classification: 1 100 MPa (at ambient temperature) / 315... | |
| Aerospace series \x97 Screws, 100\xb0 countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) \x97 Classification: 1 270 MPa (at ambient temperature) /... | |
| Aerospace series \x97 Spiral drive recesses for threaded fasteners \x97 Geometrical definition and technical requirements | |
| Aerospace series \x97 Steel FE-PM1505 (X1CrNiMoAITi12-9-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Forgings \x97 a or D less than or equal... | |
| Aerospace series \x97 Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bar \x97 a or D Less than or equal... | |
| Aerospace series \x97 Steel FE-PM1506 (X5CrNiMoAl13-8-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bar \x97 a or D = 150 mm \x97... | |
| Aerospace series \x97 Steel FE-PM1506 (X5CrNiMoAl13-8-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bar \x97 a or D Less than or equal... | |
| Aerospace series \x97 Steel FE-PM1506 (X5CrNiMoAl13-8-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bar \x97 a or D less than or equival... | |
| Aerospace series \x97 Steel FE-PM1506 (X5CrNiMoAl13-8-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Forgings \x97 a or D Less than or equal... | |
| Aerospace series Cable, electrical, fire resistant Single and twisted multicore assembly, screened (braided) and jacketed Operating temperatures between \x9665 \xb0C and 260 \xb0C Part 001: Technical specification | |
| Aerospace series Cable, electrical, for signal transmission Part 001: Technical specification | |
| Aerospace series Cable, electrical, for signal transmission Part 002: General | |
| Aerospace series Elements of electrical and optical connection Sealing plugs Part 002: Index of product standards | |
| Aerospace series Fibre optic systems Handbook Part 001: Termination methods and tools | |
| Aerospace series Fibre optic systems Handbook Part 002: Test and measurement | |
| Aerospace series Fibre optic systems Handbook Part 003: Looming and installation practices | |
| Aerospace series Fibre optic systems Handbook Part 004: Repair, maintenance and inspection | |
| Aerospace series Paints and varnishes Two component cold curing polyurethane coating Abrasion resistant | |
| Aerospace series Sealing sleeves used in elements of connection Part 002: List and utilization of sealing sleeves | |
| Aluminium alloy AL-P7050 T76 Sheet 0,8 mm less than or equal to a less than or equal to 6 mm | |
| Aluminium alloy AL-P7050-T762 Sheet 0,8 mm less than or equal to a less than or equal to 6 mm | |
| Aluminium Alloy AL-W42201 - Filler Metal for Welding - Rod | |
| Application of EN 29001 (BS 5750: Part 1) to the Manufacture of Medical Devices | |
| Application of EN 29002 (BS 5750: Part 2) to the Manufacture of Medical Devices | |
| Attestation Standard for the Assessment of Contract Award Procedures of Entities Operating in the Water, Energy, Transport and Telecommunication Sectors | |
| Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature)/425... | |
| Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in heat resisting nickelbase alloy NI-PH2601 (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature)/650 degrees celsius... | |
| Bolts, double hexagon head with lockwire holes, relieved shank, long thread, in titanium alloy TI-P64001, anodized, MoS2 coated - Strength class: 1 100 MPa (at ambient temperature) | |
| Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating Classification: 1 550 MPa (at ambient temperature) /... | |
| Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315... | |
| Building lime - Part 1: Definitions, specifications and conformity criteria | |
| Building Lime - Part 3: Conformity Evaluation | |
| Building Lime Part 2: Test Methods | |
| Calibration and Testing Laboratory Accreditation Systems - General Requirements for Operation and Recognition | |
| Clips, spring tension Technical specification | |
| Clips, spring tension, in alloy steel FE-PA3903 | |
| Copper or copper alloy lightweight conductors for electrical cables Product standard (Normal and tight tolerances) | |
| Decorative High-Pressure Laminates (HPL) - Sheets Based on Thermosetting Resins - Part 1: Specifications | |
| Decorative High-Pressure Laminates (HPL) - Sheets Based on Thermosetting Resins Part 2: Determination of Properties | |
| Dedicated Liquefied Petroleum Gas Appliances - Domestic Flueless Space Heaters (Including Diffusive Catalytic Combustion Heaters) | |
| Durability of Wood and Wood-Based Products - Natural Durability of Solid Wood - Guide to The Durability Requirements for Wood to be Used in Hazard Classes | |
| Fly Ash for Concrete - Definitions, Requirements and Quality Control | |
| Fly ash for concrete - Part 1: Definition, specifications and conformity criteria | |
| Fly ash for concrete Part 1: Definition, specifications and conformity criteria | |
| Fly ash for concrete Part 2: Conformity evaluation | |
| Food Processing Machinery - Dough Mixers - Safety and Hygiene Requirements | |
| Food Processing Machinery - Planetary Mixers - Safety and Hygiene Requirements | |
| General Criteria for Supplier's Declaration of Conformity | |
| General Criteria for the Operation of Various Types of Bodies Performing Inspection | |
| General method for assessing the proportion of recycled material content in energy-related products | |
| General method for assessing the proportion of reused components in energy-related products | |
| General method for the assessment of the ability to remanufacture energy-related products | |
| General method for the assessment of the durability of energy-related products | |
| General method to declare the use of critical raw materials in energy-related products | |
| General methods for assessing the recyclability and recoverability of energy-related products | |
| General methods for the assessment of the ability to repair, reuse and upgrade energy-related product | |
| General Requirements for Assessment and Accreditation of Certification Systems | |
| General Requirements for Bodies Operating Assessment and Certification/Regist ration of Quality Systems | |
| General Requirements for Bodies Operating Product Certification Systems | |
| Glossary of Terms for Standardization and Related Activities | |
| Grout for Prestressing Tendons - Grouting Procedures | |
| Grout for Prestressing Tendons - Specification for Common Grout | |
| Grout for Prestressing Tendons - Test Methods | |
| Guide for Procurement of Power Station Equipment - Part 2-3: Electrical Equipment - Stationary Batteries and Chargers | |
| Guide for Procurement of Power Station Equipment - Part 2-4: Electrical Equipment - High Power Static Convertors | |
| Guide for Procurement of Power Station Equipment - Part 2-5: Electrical Equipment Motors | |
| Guide for Procurement of Power Station Equipment - Part 2-6: Electrical Equipment - Generators | |
| Guide for Procurement of Power Station Equipment - Part 2-7: Electrical Equipment Switchgear and Controlgear | |
| Guide for procurement of power station equipment - Part 2-9: Electrical equipment - Cabling systems | |
| Guide for Procurement of Power Station Equipment - Part 2: Electrical Equipment - Section 2: Uninterruptible Power Supplies | |
| Guide for Procurement of Power Station Equipment - Part 3-1: Boilers - Water Tube Boilers | |
| Guide for Procurement of Power Station Equipment - Part 3-2: Boilers - Shell Boilers | |
| Guide for Procurement of Power Station Equipment - Part 3-3: Boilers - Boilers with Fluidized Bed Firing | |
| Guide for Procurement of Power Station Equipment - Part 4-10: Boiler Auxiliaries - Flue Gas Dentification (De-NOx) Plant | |
| Guide for Procurement of Power Station Equipment - Part 4-8: Boiler Auxiliaries - Dust Handling Plant | |
| Guide for Procurement of Power Station Equipment - Part 4-9: Boiler Auxiliaries - Sootblowers | |
| Guide for Procurement of Power Station Equipment - Part 4: Boiler Auxiliaries - Section 1: Equipment for Reduction of Dust Emissions | |
| Guide for Procurement of Power Station Equipment - Part 4: Boiler Auxiliaries - Section 2: Gas-Air, Steam-Air and Gas-Gas Heaters | |
| Guide for Procurement of Power Station Equipment - Part 4: Boiler Auxiliaries - Section 3: Draught Plant | |
| Guide for Procurement of Power Station Equipment - Part 4: Boiler Auxiliaries - Section 6: Flue Gas Desulfurization (De-SOx) Plant | |
| Guide for Procurement of Power Station Equipment - Part 4: Boiler Auxiliaries - Section 7: Ash Handling Plant | |
| Guide for Procurement of Power Station Equipment - Part 5-1: Steam Turbines | |
| Guide for Procurement of Power Station Equipment - Part 5-2: Gas Turbines | |
| Guide for Procurement of Power Station Equipment - Part 5-3: Wind Turbines | |
| Guide for Procurement of Power Station Equipment - Part 5-4: Hydraulic Turbines, Storage Pumps and Pump-Turbines | |
| Guide for Procurement of Power Station Equipment - Part 6-1: Turbine Auxiliaries - Deaerators | |
| Guide for Procurement of Power Station Equipment - Part 6-2: Turbine Auxiliaries - Feedwater Heaters | |
| Guide for Procurement of Power Station Equipment - Part 6-3: Turbine Auxiliaries - Condenser Plant | |
| Guide for Procurement of Power Station Equipment - Part 6-4: Turbine Auxiliaries - Pumps | |
| Guide for Procurement of Power Station Equipment - Part 6-5: Turbine Auxiliaries - Dry Cooling Systems | |
| Guide for Procurement of Power Station Equipment - Part 6-6: Turbine Auxiliaries - Wet and Wet/Dry Cooling Towers | |
| Guide for Procurement of Power Station Equipment - Part 6-7: Turbine Auxiliaries - Moisture Separator Reheaters | |
| Guide for Procurement of Power Station Equipment - Part 6-8: Turbine Auxiliaries - Cranes | |
| Guide for Procurement of Power Station Equipment - Part 6-9: Turbine Auxiliaries - Cooling Water Systems | |
| Guide for Procurement of Power Station Equipment - Part 7-1: Pipework and Valves - High Pressure Piping Systems | |
| Guide for Procurement of Power Station Equipment - Part 7-2: Pipework and Valves - Boiler and High Pressure Valves | |
| Guide for Procurement of Power Station Equipment - Part 8-1: Control and Instrumentation | |
| Guide for Procurement of Power Station Equipment Part 1: Common Clauses | |
| Guide for procurement of power station equipment Part 2-8: Electrical equipment Power cables | |
| Guide for the Procurement of Power Station Equipment - Part 4-4: Boiler Auxiliaries - Fuel Preparation Equipment | |
| Guide for the Procurement of Power Station Equipment - Part 4-5: Boiler Auxiliaries - Coal Handling and Bulk Storage Plant | |
| Hearing Protectors - Recommendations for Selection, Use, Care and Maintenance - Guidance Document | |
| Helmets for Firefighters | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for Compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 2: Determination of properties | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) Part 8: Classification and specifications for design laminates | |
| High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called Laminates) Part 9: Classification and specifications for alternative core laminates | |
| High-pressure decorative laminates (HPL) Sheets based on thermosetting resins (Usually called laminates) Part 3: Classification and specifications for laminates less than 2 mm thick intended for bonding to supporting substrates... | |
| High-pressure decorative laminates (HPL) Sheets based on thermosetting resins (Usually called Laminates) Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to... | |
| High-pressure decorative laminates (HPL) Sheets based on thermosetting resins (Usually called Laminates) Part 6: Classification and specifications for Exterior-grade Compact laminates of thickness 2 mm and greater | |
| High-pressure decorative laminates (HPL) Sheets based on thermosetting resins (Usually called Laminates) Part 7: Compact laminate and HPL composite panels for internal and external wall and ceiling finishes | |
| Lockbolts, 100\xb0 countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Magnesium alloy MG-C18002 T4 Chill casting | |
| Magnesium alloy MG-C18002 T4 Sand casting | |
| Magnesium alloy MG-W68001 \x97 Filler metal for welding \x97 Wire and rod | |
| Medical Gloves for Single Use - Part 3: Requirements and Testing for Biological Evaluation | |
| Medical Gloves for Single Use Part 1: Requirements and Testing for Freedom from Holes | |
| Medical gloves for single use Part 1: Requirements and testing for freedom of holes | |
| Medical Gloves for Single Use Part 1: Specification for Freedom From Holes | |
| Medical gloves for single use Part 2: Requirements and testing for physical properties | |
| Medical Gloves for Single Use Part 2: Specification for Physical Properties | |
| Medical gloves for single use Part 4: Requirements and testing for shelf life determination | |
| Medical gloves for single use Part 5: Extractable chemical residues | |
| Method for Determination of Flashpoint of Paints, Varnishes and Related Products by the Rapid Equilibrium Method | |
| Method of Testing Fly Ash Part 1: Determination of Free Calcium Oxide Content | |
| Method of Testing Fly Ash Part 2: Determination of Fineness by Wet Sieving | |
| Method to achieve circular designs of products | |
| Methods for providing information relating to material efficiency aspects of energy-related products | |
| Metrological Aspects of Non-Automatic Weighing Instruments | |
| Non-destructive testing - General principles for radiographic examination of metallic materials by X- and gamma-rays | |
| Non-destructive testing - Image quality of radiographs - Part 2: Image quality indicators (step/hole type) - Determination of image quality value | |
| Non-destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables | |
| Non-Destructive Testing - Image Quality of Radiographs Part 1: Image Quality Indicators (Wire Type) - Determination of Image Quality Value | |
| Non-Destructive Testing - Image Quality of Radiographs Part 3: Image Quality Classes for Ferrous Metals | |
| Non-Destructive Testing - Image Quality of Radiographs Part 5: Image Quality Indicators (Duplex Wire Type), Determination of Image Unsharpness Value | |
| Nuts, barrel, self-locking, floating, self-aligning, in heat resisting nickel base alloy, MoS2 lubricated Classification: 1 550 MPa (at ambient temperature) / 315 \xb0C | |
| Paints and varnishes - Test method for anti slip coatings - Determination of the sliding friction behaviour | |
| Pipe coupling 37 degree Design configuration Inch series Part 1: Male sealing ends, spherical | |
| Pipe coupling 37 Degree Design configuration Inch series Part 2: Port ends | |
| Pipe coupling 37 degree, in heat resisting steel Cap assemblies Inch series | |
| Pipe coupling 37 degree, in heat resisting steel Ferrules, welded end Inch series | |
| Pipe coupling 37 degree, spherical, in heat resisting steel Elbow 90 degree nipples, welded end Inch series | |
| Pipe coupling 37 degree, spherical, in heat resisting steel Tees nipples, welded end Inch series | |
| Pipe coupling 37 degree, spherical, up to 21000 kPa Inch series Technical specification | |
| Pipe coupling 37\xba, in heat resisting steel Swivel nuts Inch series | |
| Pipe coupling 37\xba, spherical, in heat resisting steel Straight nipples, welded end Inch series | |
| Pipe coupling 37\xba, spherical, in heat resisting steel Straight unions, threaded Inch series | |
| Pipe coupling 8\xb0 30' in titanium alloy - Elbows 45\xb0, with thrust wire nut | |
| Pipe coupling, 37 degree Design configuration Inch series Part 3: Port connections | |
| Pipe coupling, 37 degree Design configuration Inch series Part 4: Female sealing ends | |
| Pipe coupling, in heat resisting steel or in heat resisting nickel alloy Coupling end, welded Design configuration Inch series | |
| Pipe coupling, welded, in heat resisting steel Elbow 90 degree Inch series | |
| Pipe coupling, welded, in heat resisting steel Reductors Inch series | |
| Pipe coupling, welded, in heat resisting steel Tees Inch series | |
| Preinsulated Bonded Pipe Systems for Underground Hot Water Networks - Fitting Assemblies of Steel Service Pipes, Polyurethane Thermal Insulation and Outer Casing of Polyethylene | |
| Protective Clothing - Protection Against Liquid Chemicals - Test Method: Determination of Resistance to Penetration by a Jet of Liquid (Jet Test) | |
| Protective Clothing for Use Against Liquid and Gaseous Chemicals, Including Aerosols and Solid Particles - Test Method: Determination of Leak-Tightness of Gas-Tight Suits (Internal Pressure Test) | |
| Quality Systems - Medical Devices - Particular Requirements for the Application of EN ISO 9003 | |
| Radiators and Convectors Part 1: Technical Specifications and Requirements | |
| Radiators and Convectors Part 2: Test Methods and Rating | |
| Radiators and Convectors Part 3: Evaluation of Conformity | |
| Railway applications - Fire protection on railway vehicles Part 2: Requirements for fire behaviour of materials and components | |
| Railway applications - Fire protection on railway vehicles Part 3: Fire resistance requirements for fire barriers | |
| Railway applications - Fire protection on railway vehicles Part 5: Fire safety requirements for electrical equipment including that of trolley buses, track guided buses and magnetic levitation vehicles | |
| Railway applications - Fire protection on railway vehicles Part 6: Fire control and management systems | |
| Railway applications - Fire protection on railway vehicles Part 7: Fire safety requirements for flammable liquid and flammable gas installations | |
| Railway applications \x97 Fire protection on railway vehicles Part 1: General | |
| Railway applications \x97 Fire protection on railway vehicles Part 4: Fire safety requirements for rolling stock design | |
| Recommended practices for standardising company standards | |
| Refrigerated Display Cabinets - Part 2: General Mechanical and Physical Requirements | |
| Refrigerated Display Cabinets - Part 4: General Test Conditions | |
| Refrigerated Display Cabinets Part 10: Test for Absence of Odour and Taste | |
| Refrigerated Display Cabinets Part 11: Installation, Maintenance and User's Guide | |
| Refrigerated Display Cabinets Part 12: Measurement of the Heat Extraction Rate of the Cabinets When the Condensing Unit is Remote from the Cabinet | |
| Refrigerated Display Cabinets Part 1: Terms and Definitions | |
| Refrigerated Display Cabinets Part 3: Linear Dimensions, Areas and Volumes | |
| Refrigerated Display Cabinets Part 5: Temperature Test | |
| Refrigerated Display Cabinets Part 6: Classification According to Temperature | |
| Refrigerated Display Cabinets Part 7: Defrosting Test | |
| Refrigerated Display Cabinets Part 8: Water Vapour Condensation Test | |
| Refrigerated Display Cabinets Part 9: Electrical Energy Consumption Test | |
| Resilient floor coverings - Determination of density | |
| Resilient floor coverings - Determination of dimensional stability and curling after exposure to heat | |
| Resilient floor coverings - Determination of flexibility | |
| Resilient Floor Coverings - Determination of Residual Indentation After Static Loading | |
| Retainers, spring, sheet metal, for self-locking barrel nuts, in corrosion resisting steel, passivated | |
| Rings, split, in stainless steel | |
| Rod-ends, adjustable, single fork and threaded shank with engagement: 1,5 \xd7 thread diameter in titanium alloys - Dimensions and loads | |
| Safety of Machinery - Auditory Danger Signals - General Requirements, Design and Testing | |
| Screws, 100 degrees countersunk head, six lobe recess, threaded to head, in titanium alloy TI-P64001, anodized, MoS2 coated - Classification: 900 MPa (at ambient temperature) / 350 degrees C | |
| Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification: 1 100 MPa (at ambient temperature) /... | |
| Screws, pan head, offset cruciform recess,close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminum pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees... | |
| Screws,100\xb0 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315... | |
| Specification for dedicated liquefied petroleum gas appliances - Domestic flueless space heaters (including diffusive catalytic combustion heaters) | |
| Specification for Dedicated Liquefied Petroleum Gas Appliances - Flueless Non-Domestic Space Heaters Not Exceeding 10 kW | |
| Steel FE-WA2602 (X4NiCrTiMoV26-15) \x97 Filler metal for welding \x97 Wire and rod | |
| Steel FE-WA3801 (X4CrNiMn20-10-2) \x97 Filler metal for welding \x97 Wire and rod | |
| Steel FE-WA4802 (X8CrNiMn27-22-2) - Filler Metal for Welding - Wire and Rod | |
| Steel FE-WA4902 (X5CrNiCoMoWMn21- 20-20-3-3-2) \x97 Filler metal for welding \x97 Wire and rod | |
| Steel FE-WL1804 (25CrMnMo4-2-2) - Filler Metal for Welding - Wire and Rod | |
| Steel FE-WL1805 (8CrMnMo12-4-9) - Filler Metal for Welding - Wire and Rod | |
| Steel FE-WL1806 (15CrMnMoV5-4-9-3) \x97 Filler metal for welding \x97 Wire and rod | |
| Steel FE-WM1001(X13Cr12) \x97 Filler metal for welding \x97 Wire and rod | |
| Steel FE-WM1601 (X18CrWNi13-3-2) \x97 Filler metal for welding \x97 Wire and rod | |
| Studs, in titanium alloy TI-P64001, with serrated locking ring in corrosion resisting steel Design standard | |
| Studs, in titanium alloy TI-P64001, with serrated locking ring in corrosion resisting steel Installation and removal procedure | |
| Studs, MJ threads, in titanium alloy TI-P64001, MoS2 coated, with serrated locking ring in corrosion resisting steel Strength class: 1 100 MPa (at ambient temperature) Technical specification | |
| Swap Bodies - Swap Bodies of Class A - Dimensions and General Requirements | |
| Technical drawings - Representation of parts made of composite materials - Part 1: General rules | |
| Technical drawings - Representation of parts made of composite materials - Part 2: Laminated parts | |
| Technical drawings - Representation of parts made of composite materials - Part 3: Parts including core materials | |
| Technical drawings - Representation of parts made of composite materials - Part 5: Seams | |
| Technical drawings - Representation of parts made of composite materials - Part 6: Preforms | |
| Technical drawings Representation of parts made of composite materials Part 4: Items obtained by winding | |
| Test gases - Test pressures - Appliance categories | |
| Test Gases, Test Pressures and Categories of Appliance, for Gas Appliances | |
| Tracked Changes (Redline) - Aerospace series - Aluminium pigmented organic coatings for fasteners - Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Cable, electrical, for signal transmission Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Cable, electrical, for signal transmission Part 010 : Cable, coaxial, light weight, 50 Ohms, 200 \xb0C, type KX (light WD) - Product standard... | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 002: Genera | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 005: Tin plated copper... | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 006: Tin plated copper... | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed Part 010: Silver plated copper... | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 003: Tin plated copper - Operating temperatures, between -65 \xb0C... | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family Part 004: Tin plated copper - Operating temperatures, between - 65... | |
| Tracked Changes (Redline) - Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 103: Semi-loose, ruggedized simplex construction 62,5 \xb5m/125 \xb5m GI fibre nominal 2,74 mm, outside diameter... | |
| Tracked Changes (Redline) - Aerospace series - Cables, optical 125 \xb5m diameter cladding - Part 301: Tight structure 50/125 \xb5m GI, fibre nominal 1,8 mm, outside diameter - Product standard... | |
| Tracked Changes (Redline) - Aerospace series - Fibre optic systems - Handbook Part 001: Termination methods and tools | |
| Tracked Changes (Redline) - Aerospace series - Fibre optic systems - Handbook Part 002: Test and measurement | |
| Tracked Changes (Redline) - Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 004: Specific rules for titanium and titanium alloys | |
| Tracked Changes (Redline) - Aerospace series - Sealing sleeves used in elements of connection - Part 002: List and utilization of sealing sleeves | |
| Tracked Changes (Redline) - Aerospace series - Spherical plain bearing in corrosion resisting steel with self-lubricating liner, narrow series - Dimensions and loads - Inch series | |
| Tracked Changes (Redline) - Aerospace series - Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series - Dimensions and loads - Inch series | |
| Tracked Changes (Redline) - Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De = 200 mm - 1 150 MPa = Rm... | |
| Tracked Changes (Redline) - Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De = 200 mm - 900 MPa = Rm =... | |
| Tracked Changes (Redline) - Aerospace series \x96 Cables, optical, 125 \xb5m diameter cladding Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x96 Elements of electrical and optical connection \x96 Sealing plugs Part 002: Index of product standards | |
| Tracked Changes (Redline) - Aerospace series \x96 Fibre optic systems \x96 Handbook Part 004: Repair, maintenance, cleaning and inspection | |
| Tracked Changes (Redline) - Aerospace series \x97 Aluminium pigmented coatings \x97 Coating methods | |
| Tracked Changes (Redline) - Aerospace series \x97 Bushes, flanged in aluminium alloy with self-lubricating liner, elevated load Part 2: Dimensions and loads \x97 Inch series | |
| Tracked Changes (Redline) - Aerospace series \x97 Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200 \xb0C, type WM \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Cable, electrical, for signal transmission \x97 Part 003: Cable, coaxial, 50 ohms, 200 \xb0C, type WZ \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Cable, electrical, for signal transmission \x97 Part 007: Cable, coaxial, 50 ohms, 200 \xb0C, type WN \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Cable, electrical, for signal transmission \x97 Part 008: Cable, coaxial, 50 ohms, 200 \xb0C, Type WD \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose, single and multicore assembly \x97 XLETFE Family \x97 Jacketed or screened and jacketed Part 003: Tin plated copper... | |
| Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose, single and multicore assembly \x97 XLETFE Family \x97 Jacketed or screened and jacketed Part 004: Tin plated copper... | |
| Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose, single and multicore assembly \x97 XLETFE Family \x97 Jacketed or screened and jacketed Part 008: Silver plated copper... | |
| Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose, single and multicore assembly \x97 XLETFE Family \x97 Jacketed or screened and jacketed Part 009: Silver plated copper... | |
| Tracked Changes (Redline) - Aerospace series \x97 Cables, optical 125 \xb5m diameter cladding \x97 Part 102: Semi-loose 62,5 \xb5m/125 \xb5m GI fibre nominal 1,8 mm outside diameter \x97 Product standard... | |
| Tracked Changes (Redline) - Aerospace series \x97 Metallic materials \x97 Rules for drafting and presentation of material standards \x97 Part 001: General rules | |
| Tracked Changes (Redline) - Aerospace series \x97 Metallic materials \x97 Rules for drafting and presentation of material standards \x97 Part 003: Specific rules for heat resisting alloys | |
| Tracked Changes (Redline) - Aerospace series \x97 Metallic materials \x97 Rules for drafting and presentation of material standards \x97 Part 005: Specific rules for steels | |
| Tracked Changes (Redline) - Aerospace series \x97 Steel X4CrNiMo16-5-1 (1.4418) \x97 Air melted \x97 Hardened and tempered \x97 Forgings \x97 De = 200 mm \x97 1 150 MPa = Rm... | |
| Tracked Changes (Redline) - Aerospace series \x97 Steel X4CrNiMo16-5-1 (1.4418) \x97 Air melted \x97 Hardened and tempered \x97 Forgings \x97 De = 200 mm \x97 900 MPa = Rm =... | |
| Tracked Changes (Redline) - Building lime - Part 2: Test methods | |
| Tracked Changes (Redline) - Building lime Part 1: Definitions, specifications and conformity criteria | |
| Tracked Changes (Redline) - Building lime Part 3: Conformity evaluation | |
| Tracked Changes (Redline) - District heating pipes \x97 Bonded single pipe systems for directly buried hot water networks \x97 Factory made fitting assemblies of steel service pipes, polyurethane thermal insulation... | |
| Tracked Changes (Redline) - Durability of wood and wood-based products Guidance on performance | |
| Tracked Changes (Redline) - Hearing protectors - Recommendations for selection, use, care and maintenance - Guidance document | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 1: Introduction and general information | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 3: Classification and specifications for laminates less than 2 mm thick intended... | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 4: Classification and specifications for compact laminates of thickness 2 mm and... | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 5: Classification and specifications for flooring grade laminates less than 2 mm... | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 6: Classification and specifications for Exterior-grade compact laminates of thickness 2 mm... | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 8: Classification and specifications for design laminates | |
| Tracked Changes (Redline) - High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) Part 9: Classification and specifications for alternative core laminates | |
| Tracked Changes (Redline) - Implants for surgery - Active implantable medical devices Part 1: General requirements for safety, marking and for information to be provided by the manufacturer | |
| Tracked Changes (Redline) - Medical gloves for single use - Part 3: Requirements and testing for biological evaluation | |
| Tracked Changes (Redline) - Medical gloves for single use Part 2: Requirements and testing for physical properties | |
| Tracked Changes (Redline) - Method of testing fly ash Part 1: Determination of free calcium oxide content | |
| Tracked Changes (Redline) - Method of testing fly ash Part 2: Determination of fineness by wet sieving | |
| Tracked Changes (Redline) - Metrological aspects of non-automatic weighing instruments | |
| Tracked Changes (Redline) - Railway applications - Fire protection on railway vehicles - Part 3: Fire resistance requirements for fire barriers | |
| Tracked Changes (Redline) - Railway applications - Fire protection on railway vehicles - Part 6: Fire control and management systems | |
| Tracked Changes (Redline) - Railway applications \x97 Fire protection on railway vehicles \x97 Part 4: Fire safety requirements for rolling stock design | |
| Tracked Changes (Redline) - Test gases \x96 Test pressures \x96 Appliance categories | |
| Tracked Changes (Redline) - Workplace atmospheres - Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 2: Performance requirements for apparatus used... | |
| Tracked Changes (Redline) \x96 Workplace atmospheres \x97 Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 1: General requirements and test methods... | |
| Tracked Changes (Redline) \x96 Workplace atmospheres \x97 Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 3: Performance requirements for apparatus used... | |
| Tracked Changes (Redline) \x96 Workplace atmospheres \x97 Electrical apparatus used for the direct detection and direct concentration measurement of toxic gases and vapours Part 4: Guide for selection, installation, use... | |
| Washers, tab in corrosion resisting steel for flight control rods - Dimensions | |
| Welding Consumables - Shielding Gases for Arc Welding and Cutting | |
| Welding Consumables - Wire Electrodes and Deposits for Gas Shielded Metal Arc Welding of Non Alloy and Fine Grain Steels - Classification | |
| Wood preservatives - Determination of the preventive action against Hylotrupes bajalus (Linnaeus) - Part 1: Larvicidial effect (Laboratory method) | |
| Wood preservatives Determination of the preventive action against Hylotrupes bajulus (Linnaeus) Part 2: Ovicidal effect (laboratory method) | |
| Workplace Atmospheres - Electrical Apparatus Used for the Direct Detection and Direct Concentration Measurement of Toxic Gases and Vapours - Part 1: General Requirements and Test Methods | |
| Workplace Atmospheres - Electrical Apparatus Used for the Direct Detection and Direct Concentration Measurement of Toxic Gases and Vapours - Part 2: Performance Requirements for Apparatus Used for Measuring Concentrations... | |
| Workplace Atmospheres - Electrical Apparatus Used for the Direct Detection and Direct Concentration Measurement of Toxic Gases and Vapours - Part 3: Performance Requirements for Apparatus Used for Measuring Concentrations... | |
| Workplace Atmospheres - Electrical Apparatus Used for the Direct Detection and Direct Concentration Measurement of Toxic Gases and Vapours - Part 4: Guide for Selection, Installation, Use and Maintenance |
| << Prev | Next >> |