Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 336 337 338 339 340 341 342 343 344 345 346 347 348 350 360 370 380 390 400 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
Adhesives for load-bearing structures - Test methods Part 5: Determination of maximum assembly time under referenced conditions
Adhesives for load-bearing timber structures - Test methods Part 8: Static load test of multiple bond line specimens in compression shear
Adhesives for load-bearing timber structures Test methods Part 6: Determination of the conventional pressing time
Adhesives for load-bearing timber structures Test methods Part 7: Determination of the conventional working life
Aerospace series - Aerospace design standard - Holes for locating pins
Aerospace series - Aluminium alloy 7050- T73 - Wire for solid rivets - D less than or equal to 10 mm
Aerospace series - Aluminium alloy AL-P6061 - T4 or T42 - Drawn or extruded bar and section - a or D less than or equal to 150 mm
Aerospace series - Aluminium alloy AL-P7010- - T76 - Die forgings - a less than or equal to 200 mm
Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel, with flanged alignment housing - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel with flanged alignment housing, cadmium plated - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in steel, cadmium plated, with flanged alignment housing, cadmium plated - Dimensions and loads
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Technical specification
Aerospace series - Bolts with double hexagon head, relieved shank long thread, - In heat resisting steel FE-PM 38 (FV 535) - Classification: 1 000 MPa/550 Degree C
Aerospace series - Bolts, D-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-PH2601 (INCO 718) - Classification: 1 275 MPa/650 \xb0C, unplated
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1 275 MPa/650 degrees C
Aerospace series - Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting steel FE-PM38 (FV535), uncoated - Classification: 1 000 MPa/550 degrees C
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Unplated
Aerospace series - Bolts, T-head, close tolerance medium thread length in heat resisting steel FE-PM1708 (FV535), uncoated - Classification: 1 000 MPa/550 \xb0C
Aerospace series - Bolts, T-head, close tolerance, in heat resisting nickel base alloy NI-P101HT (Waspaloy), uncoated for increased height nuts - Classification: 1 210 MPa/730 \xb0C
Aerospace series - Bolts, T-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated - Classification: 1 275 MPa/650 \xb0C
Aerospace series - Bolts, T-head, relieved shank, long thread, in heat resisting steel, FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Unplated
Aerospace series - Cable, electrical, aircraft use - Test methods Part 515: Crush resistance
Aerospace series - Cable, electrical, for digital data transmission - Part 001: Technical specification
Aerospace series - Cable, electrical, for digital data transmission - Part 003: Single braid - 77 Ohms - Type KG - Product standard
Aerospace series - Cable, electrical, for digital data transmission - Part 004: Double braid - 77 Ohms - Type WJ - Product standard
Aerospace series - Cable, electrical, for digital data transmission - Part 005: Double braid + metallic layer - 77 Ohms - Type WV - Product standard
Aerospace series - Cable, electrical, for digital data transmission - Part 006: Single braid - 78 Ohms - Type XM - Product standard
Aerospace series - Cable, electrical, for digital data transmission - Part 007: Double braid - 77 Ohms - Type WW - Product standard
Aerospace series - Cable, electrical, for digital data transmission Part 002: General
Aerospace series - Cable, electrical, for digital data transmission Part 008: Single braid - Star Quad 100 ohms - Type KD - Product standard
Aerospace series - Cable, electrical, for digital data transmission Part 009: Single braid - CAN Bus - 120 Ohms - Type WX - Product standard
Aerospace series - Cable, electrical, for digital data transmission Part 011: Single braid - Star Quad 100 ohms - Light weight - Type KL - Product standard
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 418: Thermal endurance for conductors
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 514: Porosity of copper cladding on aluminium strands
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 601: Smoke density
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 602: Toxicity
Aerospace series - Cables, electrical, aircraft use - Test methods Part 417: Fire resistance of cables confined inside a harness
Aerospace series - Clamps worm drive - Technical specification
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 003:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 005:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 006:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 007:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 008:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 009:...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures -65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 001: Technical...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures -65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 002: Specification...
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures p65 \xb0C to 175 \xb0C or 200 \xb0C continuous - Part 011: Dummy...
Aerospace series - Connectors, rectangular, with metallic shells and screw-locking - Part 010: Protective covers for EN 3218-006 and EN 3218-008 connectors - Product standard
Aerospace series - Design and installation of aircraft electrical and optical interconnection systems
Aerospace series - Electrical bonding - Technical specification
Aerospace series - Electrical contacts used in elements of connection - Part 004: Contacts, electrical, male, type A, crimp, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 014: Contacts, electrical, male, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 015: Contacts, electrical, female, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 028: Contacts, electrical, coaxial, shielded, size 16, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 030: Contacts, electrical, coaxial, shielded, size 12, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 031: Contacts, electrical, coaxial, shielded, size 12, female, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 034: Contacts, electrical, triaxial, size 08, male, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 035: Contacts, electrical, triaxial, size 08, female, type D, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 042: Contacts, electrical, triaxial, size 08, male 042, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 043: Contacts, electrical, triaxial, size 08, female 043, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 044: Contacts, electrical, male 044, type A, double crimping, class T - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 052: Contacts, electrical, male 052, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 053: Contacts, electrical, female 053, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 059: Contacts, electrical, coaxial, size 16, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 070: Contacts, electrical, male, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection - Part 071: Contacts, electrical, female, type A, crimp, class S - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 001: Technical specification
Aerospace series - Electrical contacts used in elements of connection Part 032: Contacts, electrical, coaxial, 50 ohms, size 5, male, type D, crimp, class R. Product standard
Aerospace series - Electrical contacts used in elements of connection Part 063: Contacts, electrical, coaxial, 50 ohms, size 1, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 064: Contacts, electrical, coaxial, 50 ohms, size 1, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 067: Contacts, electrical, coaxial, size 08, male, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 068: Contacts, electrical, coaxial, size 08, female, type D, solder, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 069: Contacts, electrical, coaxial, size 16, female, type D, solder, class P - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 077: Contacts, electrical, female, type A, crimp, class R - Product standard
Aerospace series - Electrical contacts used in elements of connection Part 080: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class T - Product standard
Aerospace series - Fasteners, externally threaded, in heat resisting nickel base alloy NI-PH1302 (Waspaloy) - Classification: 1 210 MPa/730 degree C - Manufacturing method optional - Technical specification
Aerospace series - Fasteners, externally threaded, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification 1 275 MPa/650 \xb0C - Manufacturing method optional - Technical specification
Aerospace series - Fasteners, externally threaded, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa/650 degree C, manufacturing method optional - Technical specification
Aerospace series - Heat resisting nickel base alloy (NI- P100HT) - Cold worked and softened - Bar and wire for continuous forging or extrusion for fasteners - 3 mm =...
Aerospace series - Holes for metric threaded fasteners - Design standard
Aerospace series - Metallic materials - Test method - Shear test for wires and rivets
Aerospace series - Nuts hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature) / 235 Degrees C
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 Degrees...
Aerospace series - Nuts, hexagon, slotted/castellated, reduced height, normal across flats, in steel, cadmium plated, Classification: 900 MPa (at ambient temperature)/235\xb0 C
Aerospace series - Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 \xb0C
Aerospace series - Nuts, hexagonal, plain, normal height, normal across flats, in steel, cadmium plated, left hand thread - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees C...
Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated, left hand thread - Classification: 900 MPa (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, hexagonal, self-locking, with counterbore and captive washer, in heat resisting steel, silver plated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C
Aerospace series - Nuts, self-locking, clip, in heat resisting steel FE-PA2601 (A286), uncoated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C
Aerospace series - Nuts, self-locking, hexagonal with captive washer - In heat resisting steel FEPA92HT (A286), silver coated - Classification: 1100 MPa/425 degree C
Aerospace series - Nuts, self-locking, hexagonal with captive washer, in heat resisting steel FE-PA2601 (A286), uncoated - Classification: 1 100 MPa/425 \xb0C
Aerospace Series - Pipe Coupling 8 Degrees 30' in Titanium Alloy - Adaptors, Reduced Pipe End, with Lockring
Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Tees, reduced, branch with thrust wire nut
Aerospace series - Pipe coupling 8\xb030' up to 28 000 kPa - Adaptors - Metric series - Technical specification
Aerospace series - Rings retaining, external, axial mounting, steel, phosphated
Aerospace series - Rings retaining, external, axial mounting, steel, vacuum cadmium plated
Aerospace series - Rings retaining, internal, axial mounting, steel, phosphated
Aerospace series - Rings retaining, internal, axial mounting, steel, vacuum cadmium plated
Aerospace series - Rings retaining, radial mounting, steel, phosphated
Aerospace Series - Rivets, Solid, 100 Degree Countersunk Normal Head, in Corrosion Resisting Steel FE-PA11, Passivated, Inch Based Series
Aerospace Series - Rivets, Solid, 100 Degrees Countersunk Normal Head, in Corrosion Resisting Steel FE-PA2601, Passivated, Inch Based Series
Aerospace series - Rivets, solid, universal head, in nickel base alloy NI-P11, metric series
Aerospace series - Sealants - Test method - determination of the application time
Aerospace series - Sealants - Test methods - Determination of low-temperature flexibility
Aerospace series - Shaft-nuts and threaded rings, self-locking, right- or left-hand MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated - Technical specification
Aerospace series - Shank nuts, self-locking, flange restrained - Installation procedure
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
Aerospace series - Steel FE-PL1503 (35CrMo4) - Annealead - Sheet and strip - 0,3 mm less than or equal to a less than or equal to 2 mm - For...
Aerospace series - Steel FE-PL1503 (35CrMo4) - Annealed - Bar and wire - De less than or equal to 40 mm - For prevailing torque nuts
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D =...
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted, softened, forging stock a or D less than or equal to 300 mm
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 200 mm -...
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted, softened, forging stock a or D Less then or equal to 300 mm
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted, solution treated and precipitation treated, sheet and strip a less than or equal to 6 mm, 1 070 MPa less...
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, softened, forging stock a or D Less than or equal to 300 mm
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D < 200 mm, Rm > 1 310 MPa
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D Less than or equal to 200 mm, Rm Greater than or equal...
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, sheet and strip a 6 Less than are Equal to mm, Rm Greater than are Equal...
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted, softened, forging stock a or D less than or equal to 300 mm
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 001: Technical specification
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 008: Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series...
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors Part 002: General and list of product standard
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors Part 007: Nickel plated aluminium terminal lugs for crimping on nickel plated aluminium cable for inch series...
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors Part 010: Terminal lugs, ring shaped, tin plated, for crimping on copper conductors, temperature up to 150...
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors Part 011: Terminal lugs, ring shaped, nickel plated, for crimping on copper conductors, temperature up to 260...
Aerospace series - Test method - Microstructure of (! + ") titanium alloy wrought products - Part 003: Microstructure of plate
Aerospace series - Test method - Microstructure of (! + \xdf) titanium alloy wrought products - Part 002: Microstructure of bars, sections, forging stock and forgings
Aerospace series - Test method - Microstructure of (a + \xdf) titanium alloy wrought products - Part 001: General requirements
Aerospace series - Test method - Microstructure of (a + \xdf) titanium alloy wrought products - Part 004: Microstructure of sheet for superplastic forming
Aerospace series - Titanium alloy Ti-4Al-4Mo-2Sn - Solution treated and aged - Forgings - De = 150 mm
Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De = 150 mm
Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Sheet for superplastic forming - a = 6 mm
Aerospace series - Titanium alloy TI-P63001 (Ti-4Al-4Mo-2Sn) - Solution treated and aged - Plate - 6 mm Less than a Less than or equal to 50 mm
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Extruded section - De = 150 mm - 900 MPa = Rm = 1 160 MPa
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Plate - 6 mm Less than a Less than or equal to 100 mm
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Not heat treated - Forging stock, for annealed forgings - De = 360 mm
Aerospace series - Titanium alloy TI-P64001 - Solution treated and aged - Forgings - De = 75 mm
Aerospace series - Titanium alloy TI-P64003 - Cold worked and stress relieved - Seamless tube for pressure systems - 4 mm = D = 51 mm - 690 MPa =...
Aerospace series - Titanium alloy TIP64001 (Ti-6Al-4V) - Annealed - Bar for machining - D Less than 110 mm
Aerospace series - Titanium alloy TIP64001 (Ti-6Al-4V) - Annealed - Sheet and strip, hot rolled - a Less than or equal to 6 mm
Aerospace series - Titanium TI-P99002 - Not heat treated - Grade 2 forging stock, for annealed forgings - a or D = 300 mm
Aerospace series \x96 Electrical contacts used in elements of connection Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Heat resisting nickel base alloy (Ni-P101HT) \x96 Cold worked and softened \x96 Bar and wire for continuous forging or extrusion for fasteners \x96 3 mm = D...
Aerospace series \x96 Hose assemblies \x96 Designation limited to 15 digits
Aerospace series \x96 Steel FE-PM1503 (X3CrNiMoAl13-8-2) \x96 Vacuum induction melted and consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 150 mm \x96...
Aerospace series \x96 Steel X8CrNiTi18-10 (1.4878/1.4544) \x96 Softened \x96 500 MPa = Rm = 700 MPa \x96 Forgings \x96 De = 100 mm
Aerospace series \x96 Titanium alloy TI-P64001 \x96 Solution treated and aged \x96 Bar for machining \x96 D = 75 mm
Aerospace series \x96 Titanium TI-P99002 \x96 Annealed \x96 Bar for machining \x96 a or D = 150 mm \x96 Rm = 390 MPa
Aerospace series \x96 Titanium TI-P99002 \x96 Annealed \x96 Wires for rivets \x96 1,6 mm = D = 10 mm
Aerospace series \x97 Cable, electrical, for digital data transmission Part 012: Single braid \x97 Star Quad 100 ohms \x97 260 \xb0C \x97 Type KH \x97 Product standard
Aerospace series \x97 Cables, electrical, aircraft use \x97 Test methods Part 606: Wicking test on textile braid insulation
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 029: Contacts, electrical, coaxial, shielded, size 16, female, type D, crimp, class R \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 039: Contacts, electrical, coaxial, size 16, female, type D, solder, class R \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 040: Contacts, electrical, coaxial, size 12, male, type D, solder, class R \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 041: Contacts, electrical, coaxial, size 12, female, type D, solder, class R \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 046: Contacts, electrical, male, type A, double crimping, class S \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 047: Contacts, electrical, female, type A, double crimping, class S \x97 Product standard
Aerospace Series \x97 Electrical contacts used in elements of connection Part 033: Contacts, electrical, coaxial, 50 ohms, size 5, female, type D, crimp, class R. Product Standard
Aerospace series \x97 Electrical contacts used in elements of connection Part 078: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class S \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection Part 079: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class S \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection Part 081: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class T \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection Part 082: Contacts, electrical, female, type A, crimp, class S \x97 Product standard
Aerospace series \x97 Electrical contacts used in elements of connection Part 083: Contact, electrical, female, type A, crimp, class S, size 8 \x97 Product standard
Aerospace series \x97 Nuts, self-locking, clip, in heat resisting steel FE-PA 92 HT (A 286), silver coated \x97 Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C
Aerospace series \x97 Steel FE-PM1503 (X3CrNiMoAl 13-8-2) \x97 Vacuum induction melted and consumable electrode remelted \x97 Solution treated and precipitation treated \x97 Bar for machining \x97 a or D =...
Aerospace series \x97 Terminal lugs and in-line splices for crimping on electric conductors Part 014: In-line splices, insulated and sealed, for crimping on copper conductors, temperature up to 200\xb0C \x97...
Aerospace series Cables, electrical, aircraft use Test methods Part 203: Dimensions
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 001: Technical specification
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 002: Specification of performance and contact arrangements
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 005: Plug with non-removable size 22 solder contacts Product standard
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 006: Receptacle with non-removable size 22 solder contacts Product standard
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 007: Plug with rear-removable size 20 crimp contacts Product standard
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 008: Receptacle with rear-removable size 20 crimp contacts Product standard
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 009: Protective covers for EN 3218-005 and EN 3218-007 connectors Product standard
Aerospace series Connectors, rectangular, with metallic shells and screw-locking Part 011: Tool, insert extraction for EN 3218-005 to EN 3218-008 connectors Product standard
Aerospace series Electrical contacts used in elements of connection Part 002: List and utilization of contacts
Aerospace series Electrical contacts used in elements of connection Part 005: Contacts, electrical, female, type A, crimp, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 009: Contacts, electrical, female, type A, crimp, class S Product standard
Aerospace series Electrical contacts used in elements of connection Part 016: Contacts, electrical, male, type A, crimp, class S Product standard
Aerospace series Electrical contacts used in elements of connection Part 018: Contacts, electrical, male, type A, crimp, class S Product standard
Aerospace series Electrical contacts used in elements of connection Part 024: Contacts, electrical, triaxial, size 8, male, type D, crimp, class S Product standard
Aerospace series Electrical contacts used in elements of connection Part 025: Contacts, electrical, triaxial, size 8, female, type D, crimp, class S Product standard
Aerospace series Electrical contacts used in elements of connection Part 026: Contacts, electrical, male, type A, crimp, class R Product standard
Aerospace series Electrical contacts used in elements of connection Part 027: Contacts, electrical, female, type A, crimp, class R Product standard
Aerospace series Electrical contacts used in elements of connection Part 045: Contacts, electrical, female, type A, double crimping, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 054: Contacts, electrical, male thermocouple NiAl, type C, crimp, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 055: Contacts, electrical, female, thermocouple NiAl, type C, crimp, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 056: Contacts, electrical, male, thermocouple NiCr, type C, crimp, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 057: Contacts, electrical, female, thermocouple NiCr, type C, crimp, class T Product standard
Aerospace series Electrical contacts used in elements of connection Part 058: Contacts, electrical, coaxial, size 16, male, type D, solder, class R Product standard
Aerospace series Electrical contacts used in elements of connection Part 060: Contacts, electrical, coaxial, size 12, male, type D, solder, class R Product standard
Aerospace series Electrical contacts used in elements of connection Part 061: Contacts, electrical, coaxial, size 12, female, type D, solder, class R Product standard
Aerospace series Electrical contacts used in elements of connection Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 Product standard
Aerospace series Electrical contacts used in elements of connection Part 066: Contacts, electrical, female, type A, crimp, class S, size 8 Product standard
Aluminium alloy AL-P2024 T8511 Extruded bar and section a or D less than or equal to 150 mm with peripheral coarse grain control
Aluminium alloy AL-P2024-T81 Sheet and strip 0,25 mm < or = a < or = 6 mm
Aluminium alloy AL-P6061-T4 or T42 Sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P7050 T74511 Extruded bar and section a or D less than or equal to 150 mm with peripheral coarse grain control
Aluminium alloy AL-P7050 T76511 Extruded bar and section a or D less than or equal to 150 mm with peripheral coarse grain control
Aluminium alloy AL-P7475-O2 Sheet for superplastic forming (SPF) 0,8 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P7475-T762 Clad sheet and strip 1,0 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P7475-T762 Sheet and strip 0,6 mm less than or equal to a less than or equal to 6 mm
Bearings, Airframe Rolling - Double Row Self-Aligning Ball Bearings in Corrosion Resisting Steel - Dimensions and Loads
Bearings, Airframe Rolling - Double Row Self-Aligning Ball Bearings in Steel - Diameter Series 2 - Dimensions and Loads
Bearings, Airframe Rolling - Double Row Self-Aligning Ball Bearings in Steel, Cadmium Plated - Diameter Series 2 - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Double Row Ball Bearings in Corrosion Resisting Steel - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Double Row Ball Bearings in Steel - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Double Row Ball Bearings in Steel, Cadmium Plated - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Corrosion Resisting Steel - Diameter Series 0 and 2 - Normal Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Corrosion Resisting Steel - Diameter Series 0 and 2 - Reduced Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Corrosion Resisting Steel - Diameter Series 8 and 9 - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel - Diameter Series 0 and 2 - Normal Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel - Diameter Series 0 and 2 - Reduced Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel - Diameter Series 8 and 9 - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel, Cadmium Plated - Diameter Series 0 and 2 - Normal Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel, Cadmium Plated - Diameter Series 0 and 2 - Reduced Clearance Category - Dimensions and Loads
Bearings, Airframe Rolling - Rigid Single Row Ball Bearings in Steel, Cadmium Plated - Diameter Series 8 and 9 - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Corrosion Resisting Steel - Diameter Series 3 and 4 - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Corrosion Resisting Steel - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Steel - Diameter Series 3 and 4 - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Steel - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Steel, Cadmium Plated - Diameter Series 3 and 4 - Dimensions and Loads
Bearings, Airframe Rolling - Single Row Self-Aligning Roller Bearings in Steel, Cadmium Plated - Dimensions and Loads
Bearings, Airframe Rolling, Rigid or Self-Aligning - Technical Specification
Bearings, Precision Ball Without Flange in Corrosion Resisting Steel, for Instruments and Equipment - Dimensions and Loads
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Light Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Bilolgical Evaluation of Medical Devices Part 1: Guidance on Selection of Tests
Biological Evaluation of Medical Devices Part 3: Tests for Genotoxicity, Carcinogenicity and Reproductive Toxicity
Biological Evaluation of Medical Devices Part 4: Selection of Tests for Interactions with Blood
Biological Evaluation of Medical Devices Part 5: Tests for Cytotoxicity, in Vitro Methods
Biological Evaluation of Medical Devices Part 6: Tests for Local Effects After Implantation
Bolt, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated - Classification: 1 250 MPa (at ambient temperature)/650 \xb0C
Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
Bolts, Double Hexagon Head, Close Tolerance Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), for Increased Height Nuts - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees...
Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
Bolts, Normal Hexagonal Head, Threaded to Head, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
Cables, Electrical, Aircraft Use - Test Methods - Part 100: General
Cables, Electrical, Aircraft Use - Test Methods - Part 201: Visual Examination
Cables, Electrical, Aircraft Use - Test Methods - Part 202: Mass
Cables, Electrical, Aircraft Use - Test Methods - Part 301: Ohmic Resistance Per Unit Length
Cables, Electrical, Aircraft Use - Test Methods - Part 302: Voltage Proof Test
Cables, Electrical, Aircraft Use - Test Methods - Part 303: Insulation Resistance
Cables, Electrical, Aircraft Use - Test Methods - Part 304: Surface Resistance
Cables, Electrical, Aircraft Use - Test Methods - Part 305: Overload Resistance
Cables, Electrical, Aircraft Use - Test Methods - Part 401: Accelerated Ageing
Cables, Electrical, Aircraft Use - Test Methods - Part 402: Shrinkage and Delamination
Cables, Electrical, Aircraft Use - Test Methods - Part 403: Delamination and Blocking
Cables, Electrical, Aircraft Use - Test Methods - Part 404: Thermal Shock
Cables, Electrical, Aircraft Use - Test Methods - Part 405: Bending at Ambient Temperature
Cables, Electrical, Aircraft Use - Test Methods - Part 406: Cold Bend test
Cables, Electrical, Aircraft Use - Test Methods - Part 407: Flammability
Cables, Electrical, Aircraft Use - Test Methods - Part 409: Air-Excluded Ageing
Cables, Electrical, Aircraft Use - Test Methods - Part 410: Thermal Endurance
Cables, electrical, aircraft use - Test methods - Part 413: Wrap back test
Cables, Electrical, Aircraft Use - Test Methods - Part 501: Dynamic Out-Through
Cables, Electrical, Aircraft Use - Test Methods - Part 503: Scrape Abrasion
Cables, Electrical, Aircraft Use - Test Methods - Part 504: Torsion
Cables, Electrical, Aircraft Use - Test Methods - Part 505: Tensile Test on Conductors andd Strands
Cables, Electrical, Aircraft Use - Test Methods - Part 506: Plating Continuity
Cables, Electrical, Aircraft Use - Test Methods - Part 507: Adherence of Plating
Cables, electrical, aircraft use - Test methods - Part 509: Solderability
Cables, electrical, aircraft use - Test methods - Part 510: Tensile strength and elongation of extruded insulation, sheath and jacket material
Cables, electrical, aircraft use - Test methods - Part 511: Cable-to-cable abrasion
Cables, electrical, aircraft use - Test methods - Part 512: Flexure endurance
Cables, Electrical, Aircraft Use - Test Methods - Part 603: Resistance to wet arc tracking
Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation
Cables, Electrical, Aircraft Use - Test Methods - Part 605: Wet Short Circuit Test
Cables, Electrical, Aircraft Use - Test Methods - Part 701: Strippability and Adherence of Insulation to the Conductor
Cables, Electrical, Aircraft Use - Test Methods - Part 702: Screen Pushback Capability
Cables, Electrical, Aircraft Use - Test Methods - Part 703: Permanence of Manufacturer's Marking
Cables, electrical, aircraft use \x97 Test methods \x97 Part 502: Notch propagation
Cables, electrical, aircraft use Test methods Part 306: Continuity of conductors
Cables, electrical, aircraft use Test methods Part 307: Corona extinction voltage
Cables, electrical, aircraft use Test methods Part 408: Fire resistance
Cables, electrical, aircraft use Test methods Part 411: Resistance to fluids
Cables, electrical, aircraft use Test methods Part 412: Humidity resistance
Cables, electrical, aircraft use Test methods Part 414: Differential scanning calorimeter (DSC test)
Cables, electrical, aircraft use Test methods Part 415: Rapid change of temperature
Cables, electrical, aircraft use Test methods Part 416: Thermal stability
Cables, electrical, aircraft use Test methods Part 508: Plating thickness
Cables, electrical, aircraft use Test methods Part 513: Deformation resistance (Installation with plastic cable ties)
Determination of Gold in Gold Jewellery Alloys - Cupellation Method (Fire Assay)
Determination of Silver in Silver Jewellery Alloys - Volumetric (Potentiometric) Method Using Potassium Bromide
Dowels, Plain, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718)
Durability of Wood and Wood-Based Products - Definition of Hazard Classes of Biological Attack Part 3: Application to Wood-Based Panels
Durability of wood and wood-based products - Use classes: definitions, application to solid wood and wood-based products
Electrical contacts used in elements of connection - Part 012: Contacts, electrical, triaxial, size 8, male, type D, solder, class R - Product standard
Electrical contacts used in elements of connection - Part 013: Contacts, electrical, triaxial, size 8, female, type D, solder, class R - Product standard
Electrical contacts used in elements of connection - Part 017: Contacts, electrical, relay base, female, type A, crimp, class P Product standard
Electrical contacts used in elements of connection - Part 022: Contacts, electrical rectangular, male, type A, crimp, class R - Product standard
Electrical contacts used in elements of connection - Part 023: Contacts, electrical rectangular, female, type A, crimp, class R - Product standard
Electrical contacts used in elements of connection Part 003: Contacts, electrical, female, type A, crimp, class S Product standard
Electrical contacts used in elements of connection Part 008: Contacts, electrical, male, type A, crimp, class S Product standard
Electrical contacts used in elements of connection Part 019: Contacts, electrical, female, type A, crimp, class S Product standard
Fibreboards - Cyclic Tests in Humid Conditions
Fibreboards - Determination of Dimensional Changes Associated with Changes in Relative Humidity
Fibreboards - Determination of Resistance to Axial Withdrawal of Screws
Gas Pressure Regulators for Inlet Pressures up to 100 Bar
Geotextiles - Identification on Site
Groove dimensions for axial mounting external type retaining rings
Groove dimensions for axial mouting external type retaining rings
Groove dimensions for radial mounting retaining rings
Hazard Classes of Wood and Wood-Based Products Against Biological Attack Part 1: Classification of Hazard Classes
Hazard Classes of Wood and Wood-Based Products Against Biological Attack Part 2: Guide to the Application of Hazard Classes to Solid Wood
Heat Exchangers - Definitions of Performance of Heat Exchangers and the General Test Procedure for Establishing Performance of all Heat Exchangers
Heat Exchangers - Forced Convection Air Cooled Refrigerant Condensors - Test Procedure for Establishing Performance
Heat Exchangers - Guidelines for Preparing Installation, Operating and Maintenance Instructions Required to Maintain the Performance of Each Type of Heat Exchanger
Heat Exchangers - Methods of Measuring the Parameters Necessary for Establishing the Performance
Heat Exchangers - Test Procedures for Establishing the Performance of Air to Air and Flue Gases Heat Recovery Devices
Heat Exchangers - Test Procedures for Establishing the Performance of Forced Convection Unit Air Coolers for Refrigeration
Heating Boilers - Heating Boilers with Forced Draught Burners Part 2: Special Requirements for Boilers with Atomizing Oil Burners
Heating Boilers - Part 3: Gas-Fired Central Heating Boilers - Assembly Comprising a Boiler Body and a Forced Draught Burner
Heating Boilers - Part 4: Heating Boilers with Forced Draught Burners - Special Requirements for Boilers with Forced Draught Oil Burners with Outputs up to 70 kW and a Maximum...
Heating Boilers - Part 5: Heating Boilers for Solid Fuels, Hand and Automatically Fired, Nominal Heat Output of up to 300 kW - Terminology, Requirements, Testing and Marking
Heating Boilers - Part 6: Heating Boilers with Forced Draught Burners - Specific Requirements for the Domestic Hot Water Operation of Combination Boilers with Atomizing Oil Burners of Nominal Heat...
Heating boilers - Part 7: Gas-fired central heating boilers equipped with a forced draught burner of nominal heat output not exceeding 1 000 kW
Heating boilers Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW \x97 Terminology, requirements, testing and marking
Heating Boilers. Heating Boilers with Forced Draught Burners Part 1: Terminology, General Requirements, Testing and Marking
Heating Boilers. Test Code for Heating Boilers for Atomizing Oil Burners
Holes and Traps for T-Head Bolts Design Standards
Inserts, Thin Wall, Self-Locking - Installation and Removal Procedure
Inserts, Thin Wall, Self-Locking, Long, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Internal Thread
Inserts, Thin Wall, Self-Locking, MJ Threads, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Technical Specification
Inserts, Thin Wall, Self-Locking, Short, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Internal Thread
Installation Holes for Inserts, Screw Thread, Helical Coil, Self-Locking - Design Standard
Installation Holes for Self-Locking, Serrated Shank Nuts - Design Standard
Lasers and Laser-Related Equipment - Laser Device - Mechanical Interfaces
Lasers and Laser-Related Equipment - Laser Device - Minimum Requirements for Documentation
Manually Operated Ball Valves and Closed Bottom Taper Plug Valves for Gas Installations in Buildings
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 1: Basic requirements
Mechanical Vibration - Laboratory Method for Evaluating Vehicle Seat Vibration Part 1: Basic Requirements
Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Thread - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
Nuts, hexagon, plain, normal height, normal across flats, steel, cadmium plated - Classification 1 100 MPa/235 \xb0C
Nuts, Hexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286) - Classification: 1100 MPa (at Ambient Temperature/425 Degrees C
Nuts, Hexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), silver plated or uncoated - Classification: 1 100 MPa (at ambient temperature) / 425 degrees C Technical specification
O-Rings, in Fluorocarbon Rubber (FKM), Low Compression Set - Hardness 80 IRHD
O-Rings, in Fluorocarbon Rubber (FKM), Low Compression Set - Technical Specification
Occupational Footwear for Professional Use Part 1: Specification
Occupational Footwear for Professional Use Part 2: Additional Specifications
Occupational Footwear for Professional Use
Paints and Varnishes - Corrosion Test by Alternate Immersion in a Buffered Sodium Chloride Solution
Particleboards - Specifications Part 5: Requirements for Load-Bearing Boards for Use in Humid Conditions
Particleboards - Specifications Part 7: Requirements for Heavy-Duty Load-Bearing Boards for Use in Humid Conditions
Particleboards - Specifications
Particleboards - Surface Soundness of Particleboards, Test Method
Particleboards and Fibreboards - Determination of Swelling in Thickness After Immersion in Water
Particleboards and Fibreboards - Determination of Tensile Strength Perpendicular to the Plane of the Board
Pedestal W.C. Pans with Close-Coupled Flushing Cistern - Connecting Dimensions
Pedestal Wash Basins - Connecting Dimensions
Personal Protective Equipment Against Falls From a Height - Descender Devices
Pins, Shoulder, Headless, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718)
Pipe Coupling 8 Degrees 30' - Dynamic Beam Seal End for Ferrule, Welded - Geometric Configuration
Pipe Coupling 8 Degrees 30' - Thread - Geometric Configuration
Pipe Coupling 8 Degrees 30' \x97 Dynamic Beam Seal End for Elbows, Tees and Crosses \x97 Geometric Configuration
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Ferrule, Welded, with Dynamic Beam Seal End
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Ferrules, Welded with Dynamic Beam Seal End, for Repair
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Pressure Plug
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Thrust Wire Nut
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Bulkhead Welded End, for Repair
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Bulkhead Welded End
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Bulkhead, Long Welded End, for Repair
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Bulkhead
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Double Ended
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Unions, Reducer
Pipe Coupling 8 Degrees 30' in Titanium Alloy \x97 Blanking Plugs with Lockring
Pipe Coupling 8 Degrees 30' in Titanium Alloy \x97 Ferrules, Blind, with Dynamic Beam Seal End
Pipe coupling 8\xb0 30' up to 28 000 kPa \x97 Dynamic beam seal \x97 Metric series \x97 Technical specification
Pipe Coupling in Titanium Alloy \x97 Bulkhead Nut
Pipe Couplings 8 Degrees 30' in Titanium Alloy - Unions, Welded End Threaded for Repair
Plywood - Bonding Quality - Part 2: Requirements
Plywood - Bonding Quality Part 1: Test Methods
Plywood - Classification and Terminology - Part 2: Terminology
Plywood - Classification and Terminology Part 1: Classification
Plywood - Tolerances for Dimensions
Portable fire extinguishers Part 10: Provisions for evaluating the conformity of a portable fire extinguisher to EN 3-7
Portable Fire Extinguishers Part 1: Description, Duration of Operation, Class A and B Fire Test
Portable Fire Extinguishers Part 2: Tightness, Dielectric Test, Tamping Test, Special Provisions
Portable Fire Extinguishers Part 3: Construction, Resistance to Pressure, Mechanical Tests
Portable Fire Extinguishers Part 4: Charges, Minimum Required Fire
Protective Clothing - General Requirements
Protective clothing Ensembles and garments for protection against cold
Protective clothing Protection against rain
Protective Footwear for Professional Use Part 1: Specification
Protective Footwear for Professional Use Part 2: Additional Specifications
Protective Footwear for Professional Use
Quality Assurance - EN Aerospace Products - Qualification Procedure
Requirements and Test Methods for Safety, Protective and Occupational Footwear for Professional Use
Rings, Retaining - Technical Specification
Risk management Risk assessment techniques
Rivets, Solid, Universal Head, in Corrosion Resisting Steel FE-PA11, Passivated, Inch Base Series
Rivets, Solid, Universal Head, in Corrosion Resisting Steel FE-PA92HT, Passivated, Inch Based Series
Rivets, Solid, Universal Head, in Heat Resisting Nickel Base Alloy NI-P11, Cadmium Plated, Inch Based Series
Rivets, Solid, Universal Head, in Heat Resisting Nickel Base Alloy NI-P11, Inch Based Series
Round Bars, Hot Rolled in Steel - Normal Tolerances - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 250 mm - Dimensions
Round bars, hot rolled in steel \x97 Close tolerances \x97 Diameter 6 mm = D = 250mm \x97 Dimensions
Rubber Compounds - Technical Specification
Safety Footwear for Professional Use Part 1: Specification
Safety Footwear for Professional Use Part 2: Additional Specifications
Safety Footwear for Professional Use
Safety, Protective and Occupational Footwear for Professional Use Part 1: Requirements and Test Methods
Safety, Protective and Occupational Footwear for Professional Use Part 2: Additional Requirements and Test Methods
Sanitary Tapware - Waste Fittings for Shower Trays - General Technical Specifications
Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification : 1100 MPa (at Ambient Temperature) /315 Degrees C
Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
Screws, 100 Degrees Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
Screws, Cap Head, Hexagon Socket, Coarse Tolerance Normal Shank, Medium Length Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
Screws, Normal Hexagonal Head, Threaded to Head, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification : 1100 MPa (at Ambient Temperature) / 315 Degrees C
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated Classification: 1100 MPa (at Ambient Temperature)/425 Degrees C
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
Screws, Pan Head, Offset Cruciform Recess, Threaded to Head, in Titanium Alloy Anodized, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
Shank Nuts - Installation Holes, 60 Degree Swage, Flanges - Design Standard
Shank Nuts, Self- Locking, Serrated - Installation Procedure
Structural timber - Coniferous and Poplar - Sizes - Permissible deviations
Structural Timber - Strength Classes
Terminal lugs and in-line splices for crimping on electric conductors Part 012: In-line splices, insulated and sealed, for crimping on copper conductors, temperature up to 150 \xb0C Product standard
Terminal lugs and in-line splices for crimping on electric conductors Part 013: In-line splices, insulated and moisture resistant, for crimping on copper conductors, temperature up to 260 \xb0C Product standard...
Test Method for Dry Film Lubricants Salt Spray Test
Test Method for Dry Film Lubricants Solids Content
Test Method for Dry Film Lubricants Thickness Measurement
Test Methods for Dry Film Lubricants Corrosion Test on Steels Specimens
Textiles - Determination of Physiological Properties - Measurement of Thermal and Water-Vapour Resistance Under Steady-State Conditions (Sweating Guarded-Hotplate Test)
Textiles - Physiological effects - Measurement of thermal and water-vapour resistance under steady-state conditions (sweating guarded-hotplate test)
Tracked Changes (Redline) - Adhesives for load-bearing timber structures - Test methods - Part 7: Determination of the working life under referenced conditions
Tracked Changes (Redline) - Adhesives for load-bearing timber structures - Test methods Part 8: Static load test of multiple bond line specimens in compression shear
Tracked Changes (Redline) - Adhesives for load-bearing timber structures \x97 Test methods \x97 Part 5: Determination of maximum assembly time under referenced conditions
Tracked Changes (Redline) - Adhesives for load-bearing timber structures \x97 Test methods \x97 Part 6: Determination of the minimum pressing time under referenced conditions
Tracked Changes (Redline) - Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 \xb0C - Technical specification
Tracked Changes (Redline) - Aerospace series - Cable, electrical, for digital data transmission - Part 001: Technical specification
Tracked Changes (Redline) - Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 Ohms - Type KD - Product standard
Tracked Changes (Redline) - Aerospace series - Cables, electrical, aircraft use - Test methods - Part 505: Tensile test on conductors and strands
Tracked Changes (Redline) - Aerospace series - Cables, electrical, aircraft use - Test methods Part 411: Resistance to fluids
Tracked Changes (Redline) - Aerospace series - Cables, electrical, aircraft use - Test methods Part 418: Thermal endurance for conductors
Tracked Changes (Redline) - Aerospace series - Cables, electrical, aircraft use - Test methods Part 513: Deformation resistance (Installation with plastic cable ties)
Tracked Changes (Redline) - Aerospace series - Cables, electrical, aircraft use - Test methods Part 604: Resistance to dry arc propagation
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection - Part 001: Technical specification
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection - Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product...
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection Contacts, electrical, female, type A, crimp, class S - Product standard
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection Part 004: Contacts, electrical, male, type A, crimp, class T - Product standard
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection Part 017: Contacts, electrical, relay base, female, type A, crimp, class P - Product standard
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection Part 019: Contacts, electrical, female, type A, crimp, class S - Product standard
Tracked Changes (Redline) - Aerospace series - Electrical contacts used in elements of connection Part 080: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class T -...
Tracked Changes (Redline) - Aerospace series - Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 \xb0C
Tracked Changes (Redline) - Aerospace series - Pipe coupling 8\xb030' in titanium alloy - Thrust wire nuts
Tracked Changes (Redline) - Aerospace series - Steel X3CrNiMoAl13-8-2 (1.4534) - Vacuum induction melted and consumable electrode remelted - Softened - Forging stocks - a or D = 300 mm...
Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Sheets and strips - a = 6mm - 1...
Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted, softened - Forging stocks - a or D = 300 mm
Tracked Changes (Redline) - Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 001: Technical specification
Tracked Changes (Redline) - Aerospace series - Titanium alloy TI-P64001 -(Ti-6Al-4V) - Annealed - Bars for machining - D = 300 mm - 900 MPa = Rm = 1 160...
Tracked Changes (Redline) - Aerospace series \x96 Electrical contacts used in elements of connection Part 014: Contacts, electrical, male, type A, crimp, class S \x96 Product standard
Tracked Changes (Redline) - Aerospace series \x96 Electrical contacts used in elements of connection Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Tracked Changes (Redline) - Aerospace series \x96 Electrical contacts used in elements of connection Part 078: Contacts size 22 for EN 2997, electrical, male, type A, crimp, class S \x96...
Tracked Changes (Redline) - Aerospace series \x97 Cable, electrical for digital data transmission Part 011: Single braid \x97 Star Quad 100 ohms \x97 Light weight \x97 Type KL \x97 Product...
Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, aircraft use \x97 Test methods \x97 Part 404: Thermal shock
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 002: List and utilization of contacts
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 005: Contacts, electrical, female, type A, crimp, class T \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 009: Contacts, electrical, female 009, type A, crimp, class S \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection \x97 Part 016: Contacts, electrical, male, type A, crimp, class S \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection Part 026: Contacts, electrical, male, type A, crimp, class R \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection Part 044: Contacts, electrical, male 044, type A, double crimping, class T \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Electrical contacts used in elements of connection Part 065: Contacts, electrical, male, type A, crimp, class S, size 8 \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Steel X15CrNi17-3 (1.4057) \x97 Air melted \x97 Softened \x97 Forging stock \x97 a or D = 300 mm
Tracked Changes (Redline) - Cable, electrical, for digital data transmission - Part 009: Single braid - CAN Bus - 120 ohms - Type WX - Product standard
Tracked Changes (Redline) - Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
Tracked Changes (Redline) - Heat exchangers - Test procedures for establishing performance of air to air heat recovery components
Tracked Changes (Redline) - Heating boilers - Part 5: Heating boilers for solid fuels, manually and automatically stoked, nominal heat output of up to 500 kW - Terminology, requirements, testing...
Tracked Changes (Redline) - Heating boilers \x96 Test code for heating boilers for atomizing oil burners
Tracked Changes (Redline) - Heating boilers Part 1: Heating boilers with forced draught burners - Terminology, general requirements, testing and marking
Tracked Changes (Redline) - Heating boilers Part 6: Heating boilers with forced draught burners \x97 Specific requirements for the domestic hot water operation and energy performance of water heaters and...
Tracked Changes (Redline) - Protective clothing - Ensembles and garments for protection against cold
Tracked Changes (Redline) - Protective clothing - Protection against rain
Tracked Changes (Redline) - Structural timber - Strength classes
Tracked Changes (Redline) - WC pans and WC suites - Connecting dimensions
Tracked Changes (Redline) \x96 Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
Wall-Hung Wash Basins - Connecting Dimensions
Wash basins - Connecting dimensions
Washers, Bulkhead in Titanium Alloy
Wood Fibreboards - Definition, Classification and Symbols
Wood Particleboards - Definition and Classification
Wood Preservatives - Field Test Method for Determining the Relative Protective Effectiveness of a Wood Preservative for Use Under a Coating and Exposed Out-of-Ground Contact: L-Joint Method
Wood-Base Panels - Determination of Modulus of Elasticity in Bending and of Bending Strength
Wood-Based Panels - Determination of Density
Wood-Based Panels - Determination of Dimensions of Boards Part 1: Determination of Thickness, Width and Length
Wood-Based Panels - Determination of Dimensions of Boards Part 2: Determination of Squareness and Edge Straightness
Wood-Based Panels - Determination of Dimensions of Test Pieces
Wood-Based Panels - Determination of Moisture Content
Wood-Based Panels - Sampling, Cutting and Inspection - Part 2: Quality Control in the Factory
Wood-Based Panels - Sampling, Cutting and Inspection Part 1: Sampling and Cutting of Test Pieces and Expression of Test Results
Wood-based panels - Sampling, cutting and inspection Part 2: Initial type testing and factory production control
Wood-Based Panels - Sampling, Cutting and Inspection Part 3: Inspection of a Consignment of Panels

<< Prev Next >>