Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 338 339 340 341 342 343 344 345 346 347 348 349 350 360 370 380 390 400 410 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm < a < 6 mm
Aerospace series - Aluminium alloy AL-P2024-T351 - Clad sheet and strip with improved chemical milling capability 1,6 mm less than or equal to a less than or equal to 6...
Aerospace series - Aluminium alloy AL-P2024-T351 - Sheet and strip with improved chemical milling capability 1,6 mm k a k 6 mm
Aerospace series - Aluminium alloy AL-P2024-T4 or T42 - Sheet and strip 0,3 mm less than or equal to a less than or equal to 6 mm
Aerospace series - Aluminium alloy AL-P2219-T81 - Sheet and strip 0,5 mm k a k 6 mm
Aerospace series - Aluminium alloy AL-P2219-T87 - Sheet and strip 0,5 mm less than or equal to a less than or equal to 6 mm
Aerospace series - Aluminium alloy AL-P3103-H16 - Sheet and strip - 0,4 mm < or = to a < or = to 6 mm
Aerospace series - Aluminium alloy AL-P5052-O - Sheet and strip 0,3 mm less than or equal to a less than or equal to 6 mm
Aerospace series - Aluminium alloy AL-P6061-T651 - Clad plate - 6 mm less than a less than or equal to 80 mm
Aerospace series - Aluminium alloy AL-P6082-T4 or T42 - Sheet and strip 0,4 mm < or = to a < or = to 6 mm
Aerospace series - Aluminium alloy AL-P7175- Forging stock
Aerospace series - Bearing spherical plain, metal to metal in corrosion resisting steel - Wide series - Dimensions and loads - Inch series
Aerospace series - Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated - Wide series - Dimensions and loads - Inch series
Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9, reduced internal radial clearance - Dimensions and loads...
Aerospace series - Bolts, normal bihexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 degree C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 Degrees...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425...
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification: 1 250 MPa (at ambient temperature)...
Aerospace series - Bonding straps for aircraft - Part 002: Index of product standard
Aerospace series - Bonding straps for aircraft - Part 006: Round braid copper conductors for bonding straps, tin plated up to 150 degrees C or nickel plated up to 260...
Aerospace series - Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 Degree C up to 150 Degree C and copper,...
Aerospace series - Bonding straps for aircraft Part 004: Round bonding straps, copper, tin plated - 65 Degree C up to 150 Degree C and nickel plated - 65 Degree...
Aerospace series - Cable ties for harnesses - Test methods - Part 100: General
Aerospace series - Cable ties for harnesses - Test methods - Part 302: Flammability
Aerospace series - Cable ties for harnesses - Test methods - Part 304: Loop tensile strength at maximum working temperature
Aerospace series - Cable ties for harnesses - Test methods - Part 306: Heat ageing test
Aerospace series - Cable ties for harnesses - Test methods - Part 307: Resistance to ultra violet radiation
Aerospace series - Cable ties for harnesses - Test methods - Part 401: Loop tensile strength
Aerospace series - Cable ties for harnesses - Test methods - Part 402: Life cycle
Aerospace series - Cable ties for harnesses - Test methods - Part 406: Locking device retention
Aerospace series - Cable ties for harnesses Part 003: Plastic cable ties - Operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C - Product standard
Aerospace series - Cable ties for harnesses Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 001: Technical specification
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 002: Specification of performance and contact arrangements
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 003: Modules series 2 and series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 004: Stackable mounting receptacle 2 and 4 modules, series 2 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 006: Plug for 2 and 4 modules, series 2 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 007: Plug for 2 and 4 modules, series 3 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 009: Rack and panel plug for 2 and 4 modules, series 3 - Product standard...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 010: Rack and panel rear mounted plug for 2 and 4 modules, series 2 -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 011: Flange mounting receptacle 2 and 4 modules, series 2 - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 018: Protective cover for receptacle 2 and 4 modules, series 2 and series 3 -...
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 020: Coupling system keyway for receptacle - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 021: Coupling system keyway for plug - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 023: Tooling for assembly of receptacle coding component - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 025: Module receptacle - Product Norm
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous Part 024: Single module plug - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous Part 026: Accessories for single modules - Product standard
Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175\xb0C continuous - Part 008: Rack and panel plug for 2 and 4 modules, series 2 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tool and associated accessories - Part 015: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 014: Turret for crimping tool M22520/31-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories - Part 017: Head for crimping tool M22520/4-01 - Product standard
Aerospace series - Elements of electrical and optical connection - Crimping tools and associated accessories Part 004: Die for crimping tool M22520/5-01 - Product standard
Aerospace Series - Filler Rods and Filler Wires for Welding in Steel - Diameter 0,5 mm Less Than or Equal to D Less Than or Equal to 5,0 mm -...
Aerospace series - Flammability of non metallic materials Part 3: Small burner test, 45\xb0 - Determination of the resistance of material to flame and glow propagation and to flame penetration...
Aerospace Series - Gold Base Alloy AU-B40001 (AuNi18) - Filler Metal for Brazing - Powder or Paste
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Non heat treated, forging stock a or D less than or equal to 200 mm
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section a or D less than or equal to 100 mm, Rm more than...
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated, bar and section De less than or equal to 100 mm, Rm more than or equal...
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Non heat treated, forging stock a or D < or = to 250 mm
Aerospace series - Heat resisting alloy X4NiCrMoTi43-13 - As forged - Forging stock - a or D = 200 mm
Aerospace series - Identification marking methods for engine items - Engineering requirements
Aerospace series - Identification marking of engine items - Design standard
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1 275 MPa (at ambient...
Aerospace series - Inserts, threaded, thin wall, locked and self-locking, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series - Metallic materials - Definition of general terms
Aerospace series - Metallic materials - Heat treatment facilities - General requirements
Aerospace series - Metallic materials - Rules for drafting and presentation of technical specifications
Aerospace series - Metallic materials - Rules for drafting and presentation of test method standards
Aerospace series - Metallic materials, Filler metal for brazing - Technical specification
Aerospace Series - Nickel Base Alloy NI-B15701 (NiPd34Au30) - Filler Metal for Brazing - Powder or Paste
Aerospace Series - Nickel Base Alloy NI-B40002 (NiSi4B2) - Filler Metal for Brazing - Amorphous Foil
Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Borided foil
Aerospace series - Nickel base alloys NI-B41001 (NiCr19Si7B) - Filler metal for brazing Amorphous foil
Aerospace series - Nonmetallic materials - Glass tranparencies - Test methods - Determination of ream and surface ripple
Aerospace series - Nonmetallic materials - Glass transparencies - Material standard - Chemically tempered soda lime float glass
Aerospace series - Nonmetallic materials - Glass transparencies - Material standard - Thermally tempered soda lime float glass
Aerospace series - Nonmetallic materials - Glass transparencies - Test methods - Determination of flatness
Aerospace series - Nonmetallic materials - Glass transparencies - Test methods - Determination of modulus of rupture
Aerospace series - Nonmetallic materials - Structural adhesive systems - Paste adhesive - Technical specification
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degree...
Aerospace series - Nuts, anchor, self-locking, fixed, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPA (at ambient temperature) / 235 \xb0C
Aerospace series - Nuts, anchor, self-locking, floating, two lug, reduced series, with incremental counterbore, in heat resisting steel, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 315 Degree...
Aerospace series - Open ring insert tool, square drive
Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure
Aerospace series - Paints and varnishes - Test method for measurement of electrical surface resistance of conductive layers
Aerospace series - Paints and varnishes - Test method for measurement of resistance to cold crack temperature cycle
Aerospace series - Rod end, with self-aligning double row ball bearing and threaded shank in steel - Dimensions and loads, Inch series
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature)...
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient...
Aerospace series - Screws, 100 Degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at...
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification : 1 100 PMa (at ambient temperature) /...
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature)...
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification 1 100 MPa (at ambient temperature) /...
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) /...
Aerospace series - Six lobe recess - Geometrical definition
Aerospace series - Six lobe recesses for bolts - Technical specification
Aerospace series - Steel FE-CM3801 (GX5CrNiCuNb16-4) - Homogenized, solution treated and precipitation hardened, investment casting De less than or equal to 50 mm, Rm greater than or equal to 900...
Aerospace series - Steel FE-CM3801 (X5CrNiCuNb16-4) - Homogenized, solution treated and precipitation hardened - Investment casting - De <= 50 mm - Rm >= 1 030 MPa
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Air melted - Annealed - Forging stock - a or D< = 350 mm
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Annealed - Forging stock - a or D <= 350 mm
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Consumable electrode remelted - Hardened and tempered - Bar for machining - De <= 50 mm - 1 250 MPa <= Rm <=...
Aerospace series - Steel FE-PL1507 (40CrMoV12) - Remelted, hardened and tempered, forgings De Less than or equal to 50 mm, 1 250 MPa Less than or equal to Rm Less...
Aerospace series - Test fluids and test methods for electric components and sub-assemblies
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings Part 1: General requirements
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings Part 2: Performance of test
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings Part 3: Reference blocks
Aerospace series - Test method for metallic materials - Ultrasonic inspection of bars, plates, forging stock and forgings Part 4: Acceptance criteria
Aerospace series - Test methods for metallic materials - Constant amplitude force-controlled high cycle fatigue testing
Aerospace series - Test methods for metallic materials - Determination of fatigue crack growth rates using Corner-Cracked (CC) test pieces
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 001: Technical specification
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 003: Single core nickel chromium/nickel aluminium - Product standard
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65 \xb0C to 260 \xb0C - Part 004: Two core nickel chromium/nickel aluminium shielded and jacketed - Product standard...
Aerospace series - Titanium and titanium alloys - Test method - Chemical analysis for the determination of hydrogen content
Aerospace series - Washers, wire locking in aluminium alloy, anodized
Aerospace series - Wrenches, crow foot, attachment socket, socket drive
Aerospace series - Wrenches, face spanner
Aerospace series - Wrenches, open end, box
Aerospace series \x96 Paints and varnishes \x96 Determination of sedimentation rating
Aerospace series \x97 Aluminium alloy AL-P7050 \x97 AlZn6CuMgZr \x97 T7451 \x97 Plates \x97 6 mm < a = 160 mm
Aerospace series \x97 Aluminium alloy AL-P7050- \x97 T7651 \x97 Plate \x97 6 mm < a = 160 mm
Aerospace series \x97 Aluminium alloy AL-P7175 \x97 T73511 \x97 Extruded bar and section \x97 a or D = 150 mm
Aerospace series \x97 Bolts, normal bi-hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature) / 315...
Aerospace series \x97 Bolts, normal bi-hexagonal head, stepped shank, long thread, in titanium alloy, anodized, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Aerospace series \x97 Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated \x97 Classification: 1 100 MPa (at ambient temperature) / 425 \xb0C...
Aerospace series \x97 Bolts, normal hexagonal head, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C
Aerospace series \x97 Bolts, normal hexagonal head, coarse tolerance normal shank, short, in titanium alloy, aluminium IVD coated \x97 Classification: 1 100 MPa (at ambient temperature)/ 425 \xb0C
Aerospace series \x97 Bolts, pan head, six lobe recess, relieved shank, long thread, in heat resisting steel FE-PA2601 (FE-PA92HT, A286), silver plated \x97 Classification: 1 100 MPa (at ambient temperature)...
Aerospace series \x97 Bonding straps for aircraft Part 005: Flat braid conductors copper, tin plated -65 \xb0C up to 150 \xb0C and copper, nickel plated, -65 \xb0C up to 260...
Aerospace series \x97 Cable ties for harnesses Part 002: Index of product standards
Aerospace series \x97 Cable ties for harnesses Part 004: Plastic cable ties \x97 For operating temperatures \x97 55 \xb0C to 105 \xb0C and \x97 55 \xb0C to 150 \xb0C \x97...
Aerospace series \x97 Cable ties for harnesses Part 006: Peek cable ties \x97 For operating temperatures \x97 55 \xb0C to 240 \xb0C \x97 Product standard
Aerospace series \x97 Cobalt base alloy CO-B41601 (CoCr19Ni17Si8W4) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175 \xb0C continuous \x97 Part 005: Stackable mounting receptacle 2 and 4 modules, series 3 \x97 Product standard
Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175 \xb0C continuous Part 027: Rack and panel rear mounted plug for 2 and 4 modules, series 3 \x97 Product...
Aerospace series \x97 Copper CU-BU9001 \x97 Filler metal for brazing \x97 Rolled foil
Aerospace series \x97 Copper CU-BU9001 \x97 Filler metal for brazing \x97 Wire
Aerospace series \x97 Elements of electrical and optical connection \x97 Crimping tool and associated accessories Part 018: Positioner for crimping tool M22520/2-01 \x97 Product standard
Aerospace series \x97 Elements of electrical and optical connection \x97 Crimping tools and associated accessories \x97 Part 001: Technical specification
Aerospace series \x97 Elements of electrical and optical connection \x97 Crimping tools and associated accessories Part 003: Positioner for crimping tool M22520/2-01 - Product standard
Aerospace series \x97 Gold base alloy AU-B40001 \x97 Filler metal for brazing \x97 Rolled foil
Aerospace series \x97 Gold base alloy AU-B40001 \x97 Filler metal for brazing \x97 Wire
Aerospace series \x97 Heat resi sti ng all oy FE- PA4901 (X12CrNiCoMoW21-20) \x97 As forged \x97 Forging stock \x97 a or D = 200 mm \x97 690 MPa = Rm...
Aerospace series \x97 Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) \x97 As forged \x97 Forging stock \x97 a or D = 200 mm \x97 690 MPa = Rm = 880MPa
Aerospace series \x97 Heat resisting alloy FE-PM1708 \x97 Vacuum arc remelted \x97 Hardened and tempered \x97 Bars \x97 a or D = 200 mm \x97 1 000 MPa = Rm...
Aerospace series \x97 Heat resisting alloy FEPM1708 \x97 Vacuum arc remelted \x97 As forged \x97 Forging stock \x97 De = 300 mm
Aerospace series \x97 Heat resisting alloy NI-WD3201 (NiMo25Fe6Cr5) \x97 Filler metal for welding
Aerospace series \x97 Heat resisting alloy NI-WH1801 (NiCr20Co18Ti3Al2) \x97 Filler metal for welding
Aerospace series \x97 Heat resisting alloy NI-WH2301 (NiCr22Fe19Mo9Co2) \x97 Filler metal for welding
Aerospace series \x97 Heat resisting alloy NI-WH2601 (NiCr19Nb5Mo3Ti) \x97 Filler metal for welding
Aerospace series \x97 Heat resisting alloy NI-WH3601 (NiCr22Mo9Nb4) \x97 Filler metal for welding
Aerospace series \x97 Heat resisting alloy NI-WH3901 (NiCr16Mo15) \x97 Filler metal for welding
Aerospace series \x97 Insert, thin wall \x97 Salvage procedure for components
Aerospace series \x97 Insert, thin wall, self-locking, long, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), silver plated on internal thread, for salvage of components
Aerospace series \x97 Insert, thin wall, self-locking, short, in heat resisting nickel base alloy NI-PH2601 (Ni-P100HT, Inconel 718), silver plated on internal thread, for salvage of components
Aerospace series \x97 Metallic materials \x97 Filler metal for welding \x97 Technical specification
Aerospace series \x97 Nickel base alloy NI - B21001 (NiCr15B4) \x97 Filler metal for brazing \x97 Amorphous foil
Aerospace series \x97 Nickel base alloy NI - B41202 (NiCr14Fe5Si5B3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI - B41203 (NiCr7Si5B3Fe3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI - B41204 (NiCr13Si4B3) \x97 Filler metal for brazing \x97 Borided foil
Aerospace series \x97 Nickel base alloy NI-B13001 (NiP11) \x97 Filler metal for brazing \x97 Amorphous foil
Aerospace series \x97 Nickel base alloy NI-B13001 (NiP11) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B21001 (NiCr15B4) \x97 Filler metal for brazing \x97 Borided foil
Aerospace series \x97 Nickel base alloy NI-B21001 (NiCr15B4) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B31001 (NiCr19Si10) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B40001 (NiSi5B3) \x97 Filler metal for brazing \x97 Amorphous foil The
Aerospace series \x97 Nickel base alloy NI-B40001 (NiSi5B3) \x97 Filler metal for brazing \x97 Borided foil
Aerospace series \x97 Nickel base alloy NI-B40001 (NiSi5B3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B41203 (NiCr7Si5B3) \x97 Filler metal for brazing \x97 Amorphous foil
Aerospace series \x97 Nickel base alloy NI-B41204 (NiCr13Fe4Si4B3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B41204 (NiCr13Si4B3) \x97 Filler metal for brazing \x97 Amorphous foil
Aerospace series \x97 Nickel base alloy NI-B44101 (NiW12Cr10Si4Fe3B3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B46001 (NiCo20Si5B3) \x97 Filler metal for brazing \x97 Amorphous foil
Aerospace series \x97 Nickel base alloy NI-B46001 (NiCo20Si5B3) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nickel base alloy NI-B48801 (NiMn19Si6Cu4B) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Nipples, lubricating, axial type, in corrosion resisting steel, passivated
Aerospace series \x97 Nuts, anchor, self-locking, floating, two lug, reduced series, with counterbore, in steel, cadmium plated, MoS2 lubricated \x97 Classification: 1 110 MPa (at ambient temperature)/235 \xb0C
Aerospace series \x97 Nuts, hexagon, self-locking by plastic ring, normal height, normal across flats, in alloy steel, cadmium plated \x97 Classification: 900 MPa (at ambient temperature) / 120 \xb0C
Aerospace series \x97 Nuts, hexagon, self-locking by plastic ring, normal height, normal across flats, in corrosion resisting steel, passivated \x97 Classification: 900 MPa (at ambient temperature) / 120 \xb0C
Aerospace series \x97 Paints and varnishes \x97 Determination of resistance to microbial growth
Aerospace series \x97 Paints and varnishes \x97 Test method for determination of chromate leaching
Aerospace series \x97 Paints and varnishes \x97 Test method for determination of phosphoric acid index
Aerospace series \x97 Pipe coupling 8\xba 30' in titanium alloy \x97 Tees, reduced with thrust wire nut on run
Aerospace series \x97 Rod ends, with self-aligning double row ball bearings and threaded shank in steel \x97 Inner ring and balls in corrosion resisting steel \x97 Dimensions and loads \x97...
Aerospace series \x97 Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated \x97 Classification: 490 MPa (at ambient temperature) / 425 \xb0C
Aerospace series \x97 Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated \x97 Classification: 1 100MPa (at ambient temperature) /...
Aerospace series \x97 Silver base alloy AG-B10001 (AgCu28) \x97 Filler metal for brazing \x97 Wire
Aerospace series \x97 Silver base alloy AG-B12401 (AgCu40Zn5Ni) \x97 Filler metal for brazing \x97 Powder or paste
Aerospace series \x97 Silver base alloy AG-B12401 (AgCu40Zn5Ni) \x97 Filler metal for brazing \x97 Rolled foil
Aerospace series \x97 Silver base alloy AG-B12401 (AgCu40Zn5Ni) \x97 Filler metal for brazing \x97 Wire
Aerospace series \x97 Silver base alloy AG-B14001 (AgCu42Ni2) \x97 Filler metal for brazing\x97 Powder or paste
Aerospace series \x97 Silver base alloy AG-B14001 (AgCu42Ni2)\x97 Filler metal for brazing \x97 Wire
Aerospace series \x97 Silver base alloy AGB14001 (AgCu42Ni2) \x97 Filler metal for brazing \x97 Rolled foil
Aerospace series \x97 Titanium alloy TI-B17001 \x97 Filler metal for brazing \x97 Rolled foil
Aerospace series \x97 Titanium alloy TI-W64001 \x97 Filler metal for welding
Aerospace series \x97 Washers for rivet assemblies, in aluminium alloy, anodized, metric series
Aerospace series \x97 Washers, laminated, in corrosion resisting steel
Aerospace series Aluminium alloy AL-P2219-T81 Clad sheet and strip 0,5 mm less than or equal to a less than or equal to 6 mm
Aerospace series Bonding straps for aircraft Part 001: Technical specification
Aerospace series Cable ties for harnesses - Test methods - Part 404: Low temperature installation
Aerospace series Clamps, worm drive Dimensions, masses
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 002: List of product standards
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 005: Positioner for crimping tool M22520/2-01 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 006: Positioner for crimping tool M22520/7 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 007: Positioner for crimping tool M22520/2-01 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 008: Positioner for crimping tool M22520/7-01 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 011: Positioner for crimping tool M22520/2-01 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 012: Positioner for crimping tool M22520/2-01 Product standard
Aerospace series Elements of electrical and optical connection Crimping tools and associated accessories Part 013: Positioner for crimping tool M22520/2-01 Product standard
Aluminium alloy AL-P2024-T4 Sheet and strip with improved stretch forming capability 0,4 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P2024-T42 Clad plate 6 mm greater than a greater than or equal to 25 mm
Aluminium alloy AL-P2024-T42 Plate 6 mm Less Than a Less Than or Equal to 140 mm
Aluminium alloy AL-P2219-T6 or T62 Clad sheet and strip 0,5 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P2219-T6 or T62 Sheet and strip 0,5 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P2219-T851 Plate 6 mm < a < or = 50 mm
Aluminium alloy AL-P2219-T87 Plate 6 mm less than a less than or equal to 40 mm
Aluminium alloy AL-P5086-H111 Plate 6 mm
Aluminium alloy AL-P6013-T6 Sheet and strip 0,5 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P6082-T6 or T62 Sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P6082-T651 Plate 6 mm Less Than a Less Than or Equal to 25 mm
Aluminium alloy AL-P7010 Forging stock
Aluminium alloy AL-P7010-T651 Plate 6 mm Less Than a Less Than or Equal to 20 mm
Aluminium alloy AL-P7175-T651 Plate 6 mm Less Than a Less Than or Equal to 80 mm
Aluminium alloy AL-P8090 Forging stock
Aluminium alloy AL-P8090 T841 Sheet 0,6 mm less than a less than or equal to 6 mm
Aluminium alloy AL-P8090-O2 Sheet for superplastic forming (SPF) 0,8 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P8090-T89 Die forgings a Less Than or Equal to 125 mm
Aluminium alloy AL-P8090-T89 Sheet 0,6 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-R39002 Forging stock
Aluminium alloy AL-R39002-H112 Die forgings a less than or equal to 200 mm
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services Part 3: Device authentication protocols
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services Part 4: Privacy specific Protocols
Application Interface for Secure Elements for Electronic Identification, Authentication and Trusted Services Part 5: Trusted eService
Application Interface for smart cards used as Secure Signature Creation Devices Part 1: Basic services
Application Interface for smart cards used as Secure Signature Creation Devices Part 2: Additional services
Bearings, airframe rolling \x97 Rigid single row ball bearings in corrosion resisting steel, with extended inner ring and flanged alignment bush \x97 Dimensions and loads
Bearings, spherical plain in corrosion resisting steel with self-lubricating liner with wide inner ring - Elevated loads at ambient temperature - Dimensions and loads
Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) Classification: 1 550 MPa (at ambient temperature) / 650 degrees C...
Bolts, double hexagon head, normal shank, long thread, in titanium alloy TI-P64001, MoS2 coated Classification: 1 100 MPa (at ambient temperature)/350 \xbaC
Cable ties for harnesses - Test methods - Part 303: Resistance to fluids
Cable ties for harnesses - Test methods - Part 305: Colour fastness
Cable ties for harnesses Part 001: Technical specification
Cable ties for harnesses Test methods Part 201: Visual examination
Cable ties for harnesses Test methods Part 202: Examination of mass and dimensions
Cable ties for harnesses Test methods Part 301: Salt mist test
Cable ties for harnesses Test methods Part 405: Compass safe distance
Cable ties for harnesses Test methods Part 407: Verification of application tool settings
Capillary Tubes, Seamless in Heat Resisting Alloys - Diameter 0,6 mm Less Than or Equal to D Less Than or Equal to 2 mm - Dimensions
Circular Tubes, for Fluids in Titanium and Titanium Alloys - Wide Tolerances - Diameter 4 mm Less Than or Equal to D Less Than or Equal to 40 mm -...
Clamps, Loop ("P" Type) in Aluminium Alloy with Rubber Cushioning - Dimensions, Masses
Clamps, Loop ("P" Type) in Corrosion Resisting Steel, Passivated with Rubber Cushioning - Dimensions, Masses
Clips, spring tension, three parts Inner clips in heat resisting steel FE-PA92HT (A286)
Clips, spring tension, three parts Outer clips in heat resisting steel FE-PA92HT (A286)
Clips, spring tension, three parts PTFE bushes
Collars, flanged swage locking, sheartype, in titanium TI-P99002, metric series
Collars, swage locking, sheartype, in aluminium alloy 2024, anodized or chromated, metric series
Connectors, electrical, rectangular, modular - Operating temperature 175 Degree C continuous - Part 017: Blank chimney for accessory (1 per module cavity) - Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C - continuous Part 016: Double oval chimney for accessory (1 per 2 modules) Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C continuous - Part 012: Flange mounting receptacle 2 and 4 modules, series 3 Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C continuous Part 013: Cable clamp 2 and 4 modules for connectors, series 2 and series 3 Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C continuous Part 014: Shielded accessory body, 2 and 4 modules for connectors, series 2 and series 3 Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C continuous Part 015: Round chimney for accessory (1 per module cavity) Product standard
Connectors, electrical, rectangular, modular Operating temperature 175 degrees C continuous Part 022: Insertion/extraction tool for removal of modules Product standard
Cushion, Rubber for Clamps - Dimensions, Masses
Filler Rods and Filler Wires for Welding in Heat Resisting Alloys - Diameter 0,5 mm Less Than or Equal to D Less Than or Equal to 5,0 mm - Dimensions...
Filler Rods and Filler Wires for Welding in Titanium and Titanium Alloys - Diameter 0,5 mm Less Than or Equal to D Less Than or Equal to 5,0 mm -...
Filtering Respiratory Protective Devices with Hood for Self-Rescue From Fire
Finger Jointed Structural Timber - Performance Requirements and Minimum Production Requirements
Gas-fired overhead luminous radiant heaters for non-domestic use - Safety and energy efficiency
Gas-fired overhead radiant tube heaters and radiant tube heater systems for non-domestic use \x96 Safety and energy efficiency
General Requirements for Gloves
Glass in Building - Determination of Luminous and Solar Characteristics of Glazing
Glued Laminated Timber - Delamination Test of Glue Lines
Glued laminated timber - Large finger joints - Performance requirements and minimum production requirements
Glued Laminated Timber - Performance Requirements and Minimum Production Requirements
Glued Laminated Timber - Shear Test of Glue Lines
Glued Laminated Timber - Sizes - Permissible Deviations
Heat resisting alloy CO-WH1402 (CoCr22Ni22W15) \x97 Filler metal for welding
Heat resisting alloy CO-WH4101 (CoCr20W15Ni) \x97 Filler metal for welding
Heat resisting alloy NI-WH1303 (NiCo20Cr20Mo5Ti2A1) \x97 Filler metal for welding
Industrial Safety Helmets
Inserts, thickwall, self-locking Design standard
Inserts, thickwall, self-locking Installation and removal procedure
Inserts, thickwall, self-locking, MJ threads, in heat resisting steel FE-PM3801 (17-4PH) Technical specification
Lifejackets and Personal Buoyancy Aids - Additional Items
Lifejackets and Personal Buoyancy Aids - Buoyancy Aid 50
Lifejackets and Personal Buoyancy Aids - Lifejacket 100
Lifejackets and Personal Buoyancy Aids - Lifejacket 150
Lifejackets and Personal Buoyancy Aids - Lifejacket 275
Lighting Columns - Part 3-1: Design and Verification - Specification for Characteristic Loads
Lighting Columns - Part 3-2: Design and Verification - Verification by Testing
Lighting Columns - Part 5: Specification for Steel Lighting Columns
Lighting Columns - Part 6: Specification for Aluminium Lighting Columns
Lighting columns - Part 7: Requirements for fibre reinforced polymer composite lighting columns
Lighting Columns Part 1: Definitions and Terms
Lighting columns Part 2: General requirements and dimensions
Lighting columns Part 3-3: Design and verification Verification by calculation
Lighting columns Part 4: Requirements for reinforced and prestressed concrete lighting columns
Lockbolts, 100 countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series Classification: 1 100 MPa (at ambient temperature) / 315 degrees C
Lockbolts, 100\xb0 countersunk normal head or protruding head, tension- / sheartype, close tolerance, in titanium alloy TI-P64001, anodized or with aluminium pigmented coating Collars in titanium TI-P99002 or aluminium alloy...
Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, anodized, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C
Loose Steel Tubes for Tube and Coupler Scaffolds - Technical Delivery Conditions
Masonry cement - Part 1: Composition, specifications and conformity criteria
Masonry Cement Part 2: Test Methods
Metallic Materials - General Organization of Standardization - Links between Types of EN Standards and Their Use
Metallic Materials - Rules for the Drafting and Presentation of Dimensional Standards for Metallic Semi-Finished Products
Nickel Base Alloy NI-41201 (NiCr14Si5B3C) - Filler Metal for Brazing - Powdwe or Paste
Nickel Base Alloy NI-41201 (NiCr14Si5B3C) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-41202 (NiCr14Si5B3) - Filler Metal for Brazing - Amorphous Foil
Nickel Base Alloy NI-B15701 (NiPd34Au30) - Filler Metal for Brazing - Rolled Foil
Nickel Base Alloy NI-B15701 (NiPd34Au30) - Filler Metal for Brazing - Wire
Nickel Base Alloy NI-B31001 (NiCr19Si10) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-B40001 (NiSi5B3) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-B40002 (NiSi4B2) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-B40002 - Filler Metal for Brazing - Powder or Paste
Nickel Base Alloy NI-B41203 (NiCr7Si5B3) - Filler Metal for Brazing - Borided Foil
Nickel Base Alloy NI-B41203 (NiCr7Si5B3) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-B41204 (NiCr13Si4B3) - Filler Metal for Brazing - Tape
Nickel Base Alloy NI-B46001 (NiCo20Si5B3) - Filler Metal for Brazing - Tape
Non-Domestic Gas-Fired Overhead Luminous Radiant Heaters - Part 1: Safety
Non-domestic gas-fired overhead luminous radiant heaters Part 2: Rational use of energy
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances. Construction, inspection, testing and marking
Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees Celsius
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), MoS2 coated Classification: 1 500 MPa (at ambient temperature)/425 degrees C
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600\xb0 C
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread - Classification: 1 210 MPa (at ambient temperature)/730 degrees C
Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy TI-P100HT (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature) /600 C
Nuts, bihexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees
Nuts, Hexagonal, Plain, Reduced Height, Reduced Across Flats, in Heat Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature)/650 Degrees C
Nuts, hexagonal, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100MPa (at ambient temperature)/425 degrees Celsius
Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated Classification: 1 550 MPa (at ambient temperature) / 425 degrees C Technical specification
Nuts, self-locking,MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) silver plated Classification: 1 550 MPa (at ambient temperature)/600 C Technical specification
Packaging Machines Safety - Part 1: Terminology and Classification of Packaging Machines and Associated Equipment
Particular Safety Requirements for Equipment to Be Connected to Telecommunication Networks
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 45 Degree Welded End with Thrust Wire Nut
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 45 Degree, Bulkhead
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 45 Degree
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 90 Degree, Welded End with Thrust Wire Nut
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 90 Degrees Welded End
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 90 Degrees with Thrust Wire Nut
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Elbows 90 Degrees
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Nut for Welded Ferrule
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees Branch with Thrust Wire Nut
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees Bulkhead Branch
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees Bulkhead on Run
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees, Reduced Bulkhead on Run Long
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees, Reduced
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Tees
Pipe Coupling 8 Degrees 30' in Titanium Alloy - Thrust Wire
Pipe Coupling 8\xb0 30' in Titanium Alloy - Elbows 90\xb0 Bulkhead, Long, Welded End
Pipe Coupling 8\xb0 30' in Titanium Alloy - Elbows 90\xb0 Bulkhead, Long
Pipe Coupling 8\xb0 30' in Titanium Alloy - Elbows 90\xb0 Bulkhead, Welded End
Pipe Coupling 8\xb0 30' in Titanium Alloy - Elbows 90\xb0, Bulkhead
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees Bulkhead on Run Long
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees with Thrust Wire Nut on Run
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees, Bulkhead Branch Long
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees, Reduced Bulkhead Branch
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees, Reduced, Bulkhead Branch, Long
Pipe Coupling 8\xb0 30' in Titanium Alloy - Tees, Reduced, Bulkhead
Pipe Coupling 8\xb0 30' in Titanium Alloy - Unions, Cross
Pipe Coupling 8\xb0 30' in Titanium Alloy - Unions, Welded, Threaded
Pipe coupling 8\xb0 30' in titanium alloy \x97 Elbows 90\xb0 welded ends
Pipe coupling 8\xba 30' in titanium alloy \x97 Elbows 45\xba double, welded ends
Pipe couplings, 60 , spherical, in titanium alloy TI-P64001 Swivel nuts, straight
Pipe couplings, 60 degrees, spherical, in titanium alloy - Port connection
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Caps
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Elbows 90 degrees, welded
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Ferrules, welded
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Straight unions, threaded
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Straight unions, welded, threaded
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Swivel nuts for thrust wire
Pipe couplings, 60 degrees, spherical, in titanium alloy TI-P64001 - Thrust wires in steel FE-PA 13
Pipe couplings, loose flanges and seals - Seals in fluorocarbon rubber and armature in aluminium alloy - Technical specification
Pipe couplings, loose flanges and seals Flange connectors, welded, in titanium alloy TI-P64001
Pipe couplings, loose flanges and seals Flanges in titanium alloy TI-P64001
Pipe couplings, loose flanges and seals Seals in fluorocarbon rubber and armature in aluminium alloy
Portable fire extinguishers - Part 9: Additional requirements to EN 3-7 for pressure resistance of CO2 extinguishers
Protection profile for trustworthy systems supporting time stamping
Protection profiles for secure signature creation device Part 1: Overview
Protection profiles for secure signature creation device Part 2: Device with key generation
Protection profiles for secure signature creation device Part 3: Device with key import
Protection profiles for secure signature creation device Part 4: Extension for device with key generation and trusted channel to certificate generation application
Protection profiles for secure signature creation device Part 5: Extension for device with key generation and trusted channel to signature creation application
Protection profiles for secure signature creation device Part 6: Extension for device with key import and trusted channel to signature creation application
Protection Profiles for TSP Cryptographic Modules Part 5: Cryptographic Module for Trust Services
Protective Aprons for Use with Hand Knives
Protective gloves - General requirements and test methods
Protective Gloves Against Ionizing Radiation and Radioactive Contamination
Protective Gloves Against Mechanical Risks
Protective Gloves Against Thermal Risks (Heat and/or Fire)
Qualification and Approval of Personnel for Non-Destructive Testing
Resilient floor coverings - Determination of mass per unit area
Resilient floor coverings - Determination of overall thickness
Resilient floor coverings - Determination of peel resistance
Resilient floor coverings - Determination of shear force
Resilient Floor Coverings - Determination of the Effect of a Castor Chair
Resilient Floor Coverings - Determination of the Effect of Stains
Resilient Floor Coverings - Determination of the Effect of the Simulated Movement of a Furniture Leg
Resilient Floor Coverings - Determination of the Side Length, Squareness and Straightness of Tiles
Resilient floor coverings - Determination of the thickness of layers
Resilient Floor Coverings - Determination of Width, Length, Straightness and Flatness of Sheet Material
Respiratory protective devices - Valved filtering half masks to protect against gases or gases and particles - Requirements, testing, marking
Respiratory Protective Devices for Escape: Self-Contained Open-Circuit Compressed Air Breathing Apparatus with Full Face Mask or Mouthpiece Assembly
Respiratory Protective Devices for Self-Rescue - Self-Contained Closed-Circuit Breathing Apparatus - Chemical Oxygen (KO2) Escape Apparatus - Requirements, Testing, Marking
Respiratory Protective Devices for Self-Rescue - Self-Contained Closed-Circuit Breathing Apparatus - Compressed Oxygen Escape Apparatus - Requirements, Testing, Marking
Respiratory Protective Devices for Self-Rescue: Filter Self-Rescuer
Respiratory Protective Devices Valved Filtering Half Masks to Protect Against Gases or Gases and Particles
Rod ends, adjustable with self-aligning double row ball bearing and threaded shank in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads
Rod-ends, adjustable self-aligning plain bearing with self-lubricating liner and threaded shank in corrosion resisting steel - Dimensions and loads
Round Bars in Titanium and Titanium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 160 mm - Dimensions
Rubber and Plastics Machines - Safety - Blow Moulding Machines Intended for the Production of Hollow Articles - Requirements for the Design and Construction
Safety of Machinery Rules for the Drafting and Presentation of Safety Standards
Safety of Machinery. Emergency Stop Equipment, Functional Aspects - Principles for Design
Safety of Packaging Machines - Part 2: Pre-Formed Rigid Container Packaging Machines
Safety of Packaging Machines - Part 3: Form, Fill and Seal Machines
Safety of packaging machines - Part 5: Wrapping machines
Safety of packaging machines - Part 6: Pallet wrapping machines
Safety of packaging machines - Part 7: Group and secondary packaging machines
Safety of packaging machines Part 10: General Requirements
Safety of packaging machines Part 11: Determination of efficiency and availability
Safety of Packaging Machines Part 4: Palletizers and Depalletizers
Safety of packaging machines Part 5: Wrapping machines
Safety of packaging machines Part 6: Pallet wrapping machines
Safety of packaging machines Part 7: Group and secondary packaging machines
Safety of packaging machines Part 8: Strapping machines
Safety of packaging machines Part 9: Noise measurement methods for packaging machines, packaging lines and associated equipment, grade of accuracy 2 and 3
Sanitary Tapware - Waste Fittings for Sinks - General Technical Specifications
Security requirements for device for authentication Part 1: Protection profile for core functionality
Security requirements for device for authentication Part 2: Protection profile for extension for trusted channel to certificate generation application
Security requirements for device for authentication Part 3: Additional functionality for security targets
Semi-Finished Metallic Products - Methods of Measuring Form Deviations
Shank nuts, self-locking, heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60\xb0 swage Classification: 1 210 MPa (at ambient temperature) / 730 degrees C
Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread Classification: 1 550 MPa (at ambient temperature) / 600\xb0 C
Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
Shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread Classification: 1 100 MPa (at ambient temperature) / 650 degrees C
Shank nuts,self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated Classification: 1 550 MPa (at ambient temperature)/600 C
Single burner gas-fired overhead radiant tube heaters for non-domestic use Part 2: Rational use of energy
Single Burner Gas-Fired Overhead Radiant-Tube Heaters - Part 1: Safety
Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
Sleeves, tubular, for shear screws with flush head, in corrosion resisting steel, passivated, (0,50 mm wall thickness)
Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,25 mm wall thickness)
Sleeves, tubular, for tension screws with flush head, in corrosion resisting steel, passivated, (0,50 mm wall thickness)
Steel FE-WA4801 (X6CrNiMnNb18-10) - Filler Metal for Welding
Steel FE-WM1501 (X13CrNiMoCo12-3-2-2 ) - Filler Metal for Welding
Steel FE-WM1502 (X11CrNiMoVN12-3) - Filler Metal for Welding
Steel FE-WM3801 (X5CrNiCu17-4) - Filler Metal for Welding
Structural timber - Determination of characteristic values of mechanical properties and density
Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C
Thermocouple extension cable - Operating temperatures between \x9665 \xb0C and 260 \xb0C - Part 002: General
Timber Structures - Structural Timber and Glued Laminated Timber - Determination of Some Physical and Mechanical Properties
Timber Structures - Test Methods - Determination of the Yield Moment of Dowel Type Fasteners - Nails
Titanium Alloy TI-W19001 - Filler Metal for Welding
Tracked Changes (Redline) - Aerospace series - Cable ties for harnesses Part 003: Plastic cable ties - Operating temperatures - 65 \xb0C to 105 \xb0C and - 65 \xb0C to...
Tracked Changes (Redline) - Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
Tracked Changes (Redline) - Aerospace series - Clamps, loop ('P' type) in corrosion resisting steel, passivated with rubber cushioning - Dimensions, masses
Tracked Changes (Redline) - Aerospace series - Connector, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous Part 026: Accessories for single module connector - Product standard
Tracked Changes (Redline) - Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 002: Specification of performance and contact arrangements
Tracked Changes (Redline) - Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 006: Plug for 2 and 4 modules, series 2 - Product...
Tracked Changes (Redline) - Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 007: Plug for 2 and 4 modules, series 3 - Product...
Tracked Changes (Redline) - Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 010: Rack and panel rear mounted plug for 2 and 4...
Tracked Changes (Redline) - Aerospace series - Connectors, electrical, rectangular, modular - Operating temperature 175 \xb0C continuous - Part 013: Cable clamp 2 and 4 modules for connectors, series 2...
Tracked Changes (Redline) - Aerospace series - Metallic materials - General organization of standardization - Link between types of European Standards and their use
Tracked Changes (Redline) - Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient...
Tracked Changes (Redline) - Aerospace series \x97 Cable ties for harnesses Part 001: Technical specification
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175 \xb0C continuous \x97 Part 005: Stackable mounting receptacle 2 and 4 modules, series 3 \x97...
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175 \xb0C continuous \x97 Part 008: Rack and panel plug for 2 and 4 modules, series...
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175 \xb0C continuous \x97 Part 024: Single module plug \x97 Product standard
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175\xb0C continuous \x97 Part 011: Flange mounting receptacle 2 and 4 modules, series 2 \x97 Product...
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175\xb0C continuous \x97 Part 016: Double oval chimney for accessory (1 per 2 modules \x97 Product...
Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, rectangular, modular \x97 Operating temperature 175\xb0C continuous \x97 Part 017: Blank chimney for accessory (1 per module cavity) \x97 Product standard...
Tracked Changes (Redline) - Aerospace series \x97 Flammability of nonmetallic materials Part 2: Small burner test, horizontal \x97 Determination of the horizontal flame propagation
Tracked Changes (Redline) - Aerospace series \x97 Flammability of nonmetallic materials Part 3: Small burner test, 45\xb0 \x97 Determination of the resistance of material to flame and glow propagation and...
Tracked Changes (Redline) - Aerospace series \x97 Qualification and approval of personnel for non-destructive testing
Tracked Changes (Redline) - Aerospace series \x97 Screw, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient...
Tracked Changes (Redline) - Aerospace series \x97 Screws 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x97 Classification: 1 100...
Tracked Changes (Redline) - Aerospace series \x97 Shank nut, self-locking, in heat resisting nickel base alloy NI PH2601 (Inconel 718), silver plated \x97 Classification: 1 550 MPa (at ambient temperature)/600...
Tracked Changes (Redline) - Aerospace series. Screw, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric \x97 Classification: 490 MPa (at ambient temperature)/425 \xb0C
Tracked Changes (Redline) - Industrial protective helmets
Tracked Changes (Redline) - Masonry cement Part 2: Test methods
Tracked Changes (Redline) - Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower...
Tracked Changes (Redline) - Protective gloves and other hand protective equipments against thermal risks (heat and/or fire)
Tracked Changes (Redline) - Safety of packaging machines - Part 3: Form, fill and seal machines; fill and seal machines
Tracked Changes (Redline) - Safety of packaging machines - Part 8: Strapping machines
Tracked Changes (Redline) - Safety of packaging machines \x97 Part 2: Packaging machines for pre-formed rigid containers
Tracked Changes (Redline) - Trustworthy Systems Supporting Server Signing Part 1: General System Security Requirements
Trustworthy Systems Supporting Server Signing Part 1: General System Security Requirements
Trustworthy Systems Supporting Server Signing Part 2: Protection profile for QSCD for Server Signing
Wrenches, splined, socket for pipe fittings - Technical specification

<< Prev Next >>