Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
284
285
286
287
288
289
290
291
292
293
294
295
296
300
310
320
330
340
350
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| 1 Per Cent Chromium Steel (55/65 tonf/sq in ; limiting ruling secton 1 1/8 inch) | |
| 1% Carbon-Chromium Steel Billets, Bars, Forgings and Parts (Limiting Ruling Section 25 mm) | |
| 100 Degree Countersunk Precision Head Aluminium and Aluminium Alloy Rivets for Aircraft | |
| 12 Per Cent Chromium Corrosion-Resisting Steel (Free Machining) (45/55 tonf/sq in: limiting ruling section 6 in) | |
| 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube (Niobium Stabilized: 550 MPa) (Weldable) | |
| 2 1/2 Per Cent Nickel- Chromium-Molybdenum Steel | |
| \xb440\xb4 Carbon Steel Bright Bars for Machining (45-55 tonf/sq in: limiting ruling section 1 inch)(Primarily Intended for the Manufacture of Nuts) | |
| Aerospace series \x96 Bushes (plain and flanged), press-fit and thrust washers, oil-retaining sintered bronze \x96 Specification | |
| AEROSPACE SERIES Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy wire: softened (nickel base, Cr 19.5, Co 1.8, Ti 2.5, Al 1.5) | |
| AEROSPACE SERIES Specification for nickel-chromium-iron -titanium-niobium-al uminium heat-resisting alloy round wire with a maximum diameter of 2 mm for thread inserts (nickel base Cr 15.5, Fe 7.0, Ti 2.5, Nb/Ta... | |
| Air Cargo Equipment - Minimum Airworthiness Requirements and Test Conditions for Certified Air Cargo Unit Load Devices | |
| Aircraft - Fluid systems - Thermal shock testing of piping and fittings | |
| Aircraft \x97 Hydraulic components \x97 Marking to indicate fluid for which component is approved | |
| Aircraft Tyres and Rims - Part 1: Specification for New Tyres, Retreads and Rims | |
| Aircraft Tyres and Rims Part 2: Methods of Test for Tyres | |
| Aluminium coated aluminium alloy sheets and coils | |
| ALUMINIUM-COPPER-MAG NESIUM ALLOY WIRES FOR SOLID, COLD FORGED RIVETS (Not exceeding 3/8 inch diameter) | |
| Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy Bars and Extruded Sections | |
| Analysis of fuel gases - Part 11: Methods for non-manufactured gases - Section 11.2 Determination of potential hydrocarbon liquid content - Subsection 11.2.1 General introduction | |
| Analysis of fuel gases - Part 11: Methods of non-manufactured gases - Section 11.2 Determination of potential hydrocarbon liquid content - Subsection 11.2.2 Weighing method | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.0: General Subsection 11.0.1: Guidelines for Sampling Natural Gas | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.0: General Subsection 11.0.2: Quality Designation for Natural Gas | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.0: General Subsection 11.0.3: Guidelines to Traceability in Analysis of Natural Gas | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.3: Determination of Water in Natural Gas by the Karl Fischer Method Subsection 11.3.1: Introduction | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.3: Determination of Water in Natural Gas by the Karl Fischer Method Subsection 11.3.2: Titration Method | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.3: Determination of Water in Natural Gas by the Karl Fischer Method Subsection 11.3.3: Coulometric Method | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.4: Determination of Sulfur Compounds in Natural Gas Subsection 11.4.1: Introduction | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.4: Determination of Sulfur Compounds in Natural Gas Subsection 11.4.2: Odoriferous Sulfur Compounds by Gas Chromatography Using an Electrochemical... | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.4: Determination of Sulfur Compounds in Natural Gas Subsection 11.4.3: Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide Sulfur by... | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.4: Determination of Sulfur Compounds in Natural Gas Subsection 11.4.4: Hydrogen Sulfide, Carbonyl Sulfide, and Sulfur-Containing Odorants by Gas... | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.4: Determination of Sulfur Compounds in Natural Gas Subsection 11.4.5: Lingener Combustion Method | |
| Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.5: Performance Evaluation for On-Line Analytical Systems | |
| Analysis of Fuel Gases Part 11: Methods of Test for Non-Manufactured Gases Section 11.6: Determination of Water Content at High Pressure | |
| Annex A Energy-Efficiency Requirements for Programmable Thermostats | |
| Austenitic chromium-nickel steel wire rod, wire and springs - Specification | |
| Bars and Extruded Sections of Magnesium- 3 Per Cent Zinc- Zirconium Alloy (Not Exceeding 100 mm Diameter or Minor Sectional Dimension) | |
| Bars and Extruded Sections of Magnesium-1 1/4% Zinc- Zirconium Alloy | |
| Benefits of Electrical Submeters | |
| Braided Rubber Cord Assemblies for Aerospace Use | |
| Brass Eyelets and Washers for General Purposes | |
| British Standard Glossary of Packaging terms Part 1 . General (including auxiliary materials) | |
| British Standard Specification for Aircraft Material 2 1/2 Per Cent Nickel-Chromium-Moly bdenum Steel | |
| Carbon Monoxide Position Paper | |
| Carbon steel castings for general purposes | |
| Carbon steel wire rod, patented cold drawn carbon steel wire and springs - High duty ground wire - Specification | |
| Carbon steel wire rod, patented cold drawn carbon steel wire and springs - High duty unground wire - Specification | |
| Carbon steel wire rod, patented cold drawn carbon steel wire and springs High duty unground wire Specification | |
| Carbon steel wire rod, wire and springs - High duty unground wire - Hardened and tempered - Specification | |
| Carbon Steel Worm Drive Clamps for Aircraft | |
| Carbon-Manganese Steel (Suitable for Welding) (40/55 tonf/sq in: limiting ruling section 4 in) | |
| Characteristics & method of test of air conduction hearing aids using electronic amplification | |
| Chromium-Nickel-Copp er- Molybdenum Corrosion- Resisting Steel (Precipitation Hardening) Billets, Bars, Forgings and Parts (1130-1330 MPa) | |
| Chromium-Nickel-Copp er-Molybdenum Corrosion-Resisting Steel (Precipitation Hardening) Billets, Bars, Forgings and Parts (930-1080 MPa) | |
| Chromium-vanadium steel wire rod, wire and springs - High duty ground wire - Hardened and tempered - Specification | |
| Classification for Pressure and temperature for fluid systems and components | |
| Code for the Continuous Sampling and Automatic Analysis of Flue Gases. Indicators and Recorders | |
| Communications Methods For Fire Alarm Systems | |
| Cyber risk and resilience \x97 Guidance for the governing body and executive management | |
| Dimensions of Worm Gear Units | |
| Doping and finishing schemes for fabric covered aircraft | |
| Electric Shaver Supply Units | |
| Electric Submeter System Commissioning | |
| Engineering Drawing Office Practice | |
| Engineering Drawing Practice Part 1: General Principles | |
| Engineering drawing practice Part 3. Geometrical tolerancing | |
| Engineering drawing practice. Dimensioning and tolerancing of size | |
| Engineering drawing practice | |
| Engineers' Cold Chisels and Allied Tools | |
| Ergonomics Principles in the Design and Selection of Office Furniture | |
| Ethanediol Antifreeze Type A. Triethanolammonium Orthophosphate and Sodium Mercaptobenzothiazol e Inhibited | |
| Ethanediol Antifreeze Type B. Sodium Benzoate and Sodium Nitrite Inhibited | |
| Ethanediol Antifreeze Type C. Sodium Tetraborate Inhibited | |
| Evaluation of the Maturity of Cotton Fibres (Microscopic Method) | |
| Fireman's Axe with Rubber Insulated Handle | |
| Forging Stock, Bars, Extruded Sections and Forgings of Aluminium- Copper-Magnesium Alloy (Solution Treated and Precipitation Treated) (Cu 1.5, Si 1.0, Mg 0.8) | |
| Forging Stock, Bars, Extruded Sections and Forgings of Aluminium- Copper-Nickel-Magnes ium- Iron-Silicon Alloy (Solution Treated and Precipitation Treated) (Cu 2, Ni 1, Mg 1, Si 0.9, Fe 0.9) | |
| Gas Turbines: Acceptance Tests | |
| General Recommendations for Manual Inert-Gas Tungsten-Arc Welding - Part 2: Austenitic Stainless and Heat-Resisting Steels | |
| General Requirements for Construction and Performance of Airborne Chemical Oxygen Generators | |
| Glossary of Packaging terms - Part 2: Paper and board packaging | |
| Glossary of Packaging Terms - Part 6: Wooden Packaging | |
| Glossary of Packaging Terms Part 3: Glass Containers and Closures | |
| Glossary of Packaging Terms Part 4: Metal Containers and Aerosols | |
| Glossary of Packaging Terms Part 5: Plastics and Flexible Packaging (Excluding Paper) | |
| Glossary of Packaging Terms Part 7: Paper Sacks | |
| Glossary of Packaging Terms Part 8: Plastic Sacks | |
| Glossary of Terms Used in Work Study and Organization and Methods (O and M) | |
| Gu\xeda de aplicaciones para detectores y alarmas de mon\xf3xido de carbono | |
| Gu\xeda para el uso adecuado de los detectores de humo del sistema | |
| Guide for Application of Flame Detection | |
| Guide to Understanding Smoke Control Systems | |
| Heavy Duty Enclosed and Dead-Front Switches (600 Volts Maximum) | |
| High Strength friction Grip Bolts for Structural Engineering - Part 1: General Grade Bolts | |
| Hot-Dip Zinc Coated and Hot-Dip Aluminium/Zinc Coated Corrugated Steel Sheets for General Purposes | |
| Improved Inks for Letterpress Four-Colour Printing | |
| Impulse Testing of Hydraulic Hose, Tubing and Fitting Assemblies for Aerospace Fluid Systems | |
| In-Building Two-Way Emergency Responder Communications Enhancement Systems (ERCES) White Paper | |
| Ingots (as Cast) and Castings (Solution Treated and Artificially Aged) of Aluminium-Silicon-Ma gnesium Alloy (Si 7, Mg 0.6) | |
| Ingots and Castings of Aluminium-Copper Alloy (200 MN/Square Metres 0.2 Per Cent Proof Stress) | |
| Ingots and Castings of Magnesium-Zinc-Zirco nium Alloy (Precipitation Treated) | |
| INSPECTION AND TESTING PROCEDURE FOR AIRCRAFT STEELS | |
| Inspection and testing procedure for steel sheet and strip | |
| Lead Chrome Green Pigments for Paints | |
| Libro Blanco de Inspecci\xf3n y Pruebas Remotas NEMA | |
| Lithium-Ion Battery Fires Guidance Document | |
| Low-Frequency Audible Signals | |
| Manganese-Molybdenum Steel (55/65 tonf/sq in: limiting ruling section 2 1/2 inches) | |
| Menstruation, menstrual health and menopause in the workplace \x96 Guide | |
| Method for Determination of Recovery from Creasing of Textile Fabrics by Measuring the Angle of Recovery | |
| Method for Determining the Permeability to Water Vapor of Flexible Sheet Materials Used for Packaging | |
| Method for Measurement of Spectacles, Including a Glossary of Terms | |
| Method for the Analysis of Fuel Gases Part 4: Gas Chromatographic Analysis | |
| Method for the Determination of Cotton Fiber Properties the Airflow Method - Part 1: Determination of Micronaire Value by the Single Compression Airflow Method | |
| Method for The Determination of Wool Fiber Diameter by the Airflow Method | |
| Method of Expression of Physical and Subjective Magnitudes of Sound or Noise in Air | |
| Method of specifying toughened polystyrene (SB) moulding and extrusion materials | |
| Method of Test for the Determination of the Cuprammonium Fluidity of Linen Materials | |
| Methods for Analysis of Fuel Gases Part 11:Methods for Non-Manufactured Gases Section 11.1: Hydrocarbons and Inert Gases Subsection 11.1.2:Determination of Hydrocarbons from Butane (C 4) to Hexadecane (C 16) by... | |
| Methods for Determination of the Freezing-Point Depression of Milk - Part 1: Method - Section 1.1: Thermistor Cryoscope Method | |
| Methods for Determination of the freezing-point depression of milk - Part 1: Methods - Section 1.2 Hortvet method | |
| Methods for Determination of the freezing-point depression of milk - Part 2: Recommendations for the interpretation of the freezing-point depression of herd milk | |
| Methods for Determination of the freezing-point depression of milk - Part 3: Storage of samples | |
| Methods for Determining the Bursting Strength of Paper and Board | |
| Methods for Measuring the Rub Resistance of Print | |
| Methods for Sampling Petroleum Products Part 2. Automatic Pipeline Sampling of Liquid Hydrocarbons | |
| Methods for sampling petroleum products. Liquid hydrocarbons - manual sampling | |
| Methods for the Analysis of Fuel Gases - Part 11: Methods for Non-Manufactured Gases - Section 11.1: Hydrocarbons and Inert Gases - Subsection 11.1.1: Determination of Hydrocarbons to C8 and... | |
| Methods for the Analysis of Fuel Gases - Part 5: Techniques for High Pressure Gases | |
| Methods for the Analysis of Fuel Gases Part 10: General Methods Section 10.3: Determination of Water Dew Point and Relative Humidity Subsection 10.3.1: Principles of Cooled Surface Condensation Hygrometers and... | |
| Methods for the Analysis of Fuel Gases Part 11: Methods for Non-Manufactured Gases Section 11.2: Determination of Potential Hydrocarbon Liquid Content Subsection 11.2.3: Volumetric Method | |
| Methods for the Analysis of Fuel Gases Part 1: General Analysis | |
| Methods for the Analysis of Fuel Gases Part 2: Special Determinations | |
| Methods for the Analysis of Fuel Gases Part 3: Combustion Characteristics | |
| Methods of Numbering Propulsion Units and Components and Describing Their Direction of Rotation | |
| Methods of Sampling and Physical Testing of Leather - Addendum 1: Determination of Resistance to Bending and Abrasion of Heavy Leather | |
| Methods of Sampling and Physical Testing of Leather - Addendum 2: Measurement of Water Vapor Absorption | |
| Methods of Sampling and Physical Testing of Leather Part 28: Method for Measurement of Thickness of Surface Coatings on Leather | |
| Methods of Sampling and Physical Testing of Leather | |
| Metric Tapered Roller Bearings Part 1: Dimensions and Tolerances of Single Row Bearings | |
| Metric Tapered Roller Bearings Part 2: Specification for Dimensions of Double Row Bearings | |
| Metric Tapered Roller Bearings Part 3: Specification for Dimensions of Flanged Cups | |
| Metric Tapered Roller Bearings Part 4: Specification for Designation System | |
| Mild Steel Forged Ramshorn Hooks | |
| NEMA Position Paper on 10-Year Battery Mandates | |
| Nickel and nickel alloys: sheet | |
| NICKEL-CHROMIUM-TUNG STEN VALVE STEEL | |
| Panelboards | |
| Pedestrian Guard Rails (Metal) | |
| Pentachlorophenol | |
| Photographic Grade Hydroquinone (P-Dihydroxybenzene) | |
| Photographic Grade P-Methylaminophenol Sulphate (Metol) | |
| Plate of Aluminium- Copper-Magnesium- Manganese Alloy (Solution Treated, Controlled Stretched and Aged at Room Temperature) (Cu 4.4, Mg 1.5, Mn 0.6) | |
| Plate of Aluminium- Copper-Magnesium- Silicon-Manganese Alloy (Solution Treated, Controlled Stretched and Precipitation Treated) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) | |
| Plate of Aluminium-Copper-Mag nesium- Manganese Alloy (Solution Treated and Aged at Room Temperature: Not Controlled Stretched) (Cu 4.4, Mg 1.5, Mn 0.6) | |
| Plate of Aluminium-Zinc- Magnesium-Copper- Chromium Alloy (Solution Treated, Controlled Stretched and Precipitation Treated) (Zn 5.8, Mg 2.5, Cu 1.6, Cr 0.15) | |
| Pliers and Nippers - Part 10: Specification for Dimensions of Tools Not Standardized by ISO | |
| Pliers and Nippers - Part 11: Specification for Dimensions and Test Values of Slip Joint Pliers | |
| Pliers and nippers - Part 13: Specification for dimensions and test values of carpenter\x92s pincers | |
| Pliers and Nippers Part 12: Specification for Dimensions and Test Values of Construction Worker's Pincers | |
| Pliers and Nippers Part 14: Specification for Dimensions and Test Values of Multiple Slip Joint Pliers | |
| Pliers and Nippers Part 1: General Introduction | |
| Pliers and Nippers Part 2: Nomenclature | |
| Pliers and Nippers Part 3: General Requirements | |
| Pliers and Nippers Part 4: Methods of Test | |
| Pliers and Nippers Part 5: Specification for Dimensions of Pliers for Gripping and Manipulating | |
| Pliers and Nippers Part 6: Specification for Dimensions of Engineer's and Lineman's Pliers | |
| Pliers and Nippers Part 7: Specification for Dimensions of Lever Assisted Side Cutting Pliers, End and Diagonal Cutting Nippers | |
| Pliers and Nippers Part 8: Specification for Dimensions of End Cutting Nippers | |
| Pliers and Nippers Part 9: Specification for Dimensions of Diagonal Cutting Nippers | |
| Pliers, Pincers and Nippers | |
| Power-Driven Mast Hoists for Materials | |
| Procedure for Inspection and Testing of Wrought Magnesium-Base Alloys | |
| Procedure for Inspection and Testing of Wrought Titanium and Titanium Alloys | |
| Provision of inclusive personal protective equipment (PPE) \x96 Guide | |
| Public Address (PA) Communication Systems for Life Safety in Schools | |
| Radio-Frequency Connectors Part 12: Specification for R.F. Coaxial Connectors with Screw Coupling, Unmatched (Type UHF) | |
| Radio-Frequency Connectors Part 1: General Requirements and Measuring Methods | |
| Radio-Frequency Connectors Part 2: Coaxial Unmatched Connector | |
| Radio-Frequency Connectors Part 7: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 9,5 mm (0,374 in) with Bayonet Lock - Characteristic Impedance 50 Ohms (Type C) | |
| Rating of Resistance Welding Equipment | |
| Recommendations for the Carriage of Live Animals by Air Part 1. Monkeys and Other Primates for Laboratory Use | |
| Refrigerant Compressors Part 1: Methods of Test for Performance | |
| Refrigerant Compressors Part 2: Method for Presentation of Performance Data | |
| Residential Controls \x97 ClimateTalk 2.1 CT-485 Application Protocol Interface Reference | |
| Residential Controls\x96Electric al Wall-Mounted Room Thermostats | |
| Residential Controls\x97 ClimateTalk 2.1 Command Reference | |
| Residential Controls\x97 ClimateTalk 2.1 CT-485 Data Link Specification | |
| Residential Controls\x97 ClimateTalk 2.1 CT-485 Physical Specification | |
| Residential Controls\x97 ClimateTalk 2.1 Generic Application Specification | |
| Residential Controls\x97 ClimateTalk 2.1 Water Heater Application Profile | |
| Residential Controls\x97 ClimateTalk 2.1 Zoning Application Profile | |
| Residential Controls\x97ClimateT alk 2.1 CT-485 Networking Specification | |
| Residential Controls\x97ClimateT alk 2.1 HAC Motor Application Profile | |
| Residential Controls\x97ClimateT alk 2.1 HVAC Application Profile | |
| Residential Controls\x97Hot Water Immersion Controls | |
| Residential Controls\x97Line Voltage Integrally Mounted Thermostats for Electric Heaters | |
| Residential Controls\x97Surface- Type Controls for Electric Storage Water Heaters | |
| Ring Gear Starters for Internal Combustion Engines Attachment and Envelope Dimensions Pinion Data and Ring Gear Recommendations | |
| Risk management - Code of practice | |
| Road Danger Lamps Part 1: Specification for kerosine Burning Lamps | |
| Road Danger Lamps Part 2: Low Intensity Battery Operated Lamps | |
| Rubber and Plastics Suction Hoses and Hose Assemblies for Fire-Fighting Purposes | |
| Sampling Petroleum Products Part 3: Method for Sampling Bituminous Binders | |
| School Chalks | |
| Selectively removable intermediate coating for aerospace purposes | |
| Semi-Free Cutting Carbon Steel, Bright Bars for Machining (40-50 tonf/sq in: maximum size \xbd inch diameter or minor sectional dimension) (primarily intended for themanufacture of nuts) | |
| Separable Tube Fittings, 24 Degree Cone, for Aerospace Fluid Systems | |
| Sheet and Strip of Commercially Pure Titanium (Tensile Strength 290-420 MPa) | |
| Sheet and Strip of Commercially Pure Titanium (Tensile Strength 390-540 N/Square mm) | |
| Sheet and Strip of Magnesium-3 Per Cent Zinc-Zirconium Alloy | |
| Single Coil Spring Washers for Aircraft | |
| Sizes of Posters | |
| Sizes of refractory bricks - Part 3: Specification for bricks for rotary cement kilns | |
| Sizes of refractory bricks - Part 8: Specification for bricks for ladles | |
| Sizes of Refractory Bricks Part 2: Bricks for Use in Glass-Melting Furnaces | |
| Sizes of Refractory Bricks Part 4: Bricks for Electric Arc Furnace Roofs | |
| Sizes of Refractory Bricks Part 5: Specification for Bricks for Blast Furnace Walls | |
| Sizes of Refractory Bricks Part 7. Specification for Basic Bricks for Steel Making | |
| Sizes of refractory bricks- Part 1: Specification for multi-purpose bricks | |
| Small Incinerators | |
| Specification for 0.5 % nickel-chromium-moly bdenum steel bars for the manufacture of forged bolts and forged nuts | |
| Specification for 1 % carbon-chromium steel (vacuum arc remelted) billets, bars, forgings and parts (Limiting ruling section 25 mm) | |
| Specification for 1 % chromium-molybdenum steel billets, bars, forgings and parts - (900 - 1100 MPa: limiting ruling section 40 mm) | |
| Specification for 1.75% nickel-chromium-moly bdenum steel bars for the manufacture of forged bolts and forged nuts | |
| Specification for 100 Degree Countersunk Head High Nickel-Copper Alloy Rivets for Aircraft | |
| Specification for 100 Degree Countersunk precision head aluminium and aluminium alloy rivets | |
| Specification for 18/9 chromium-nickel corrosion-resisting steel (niobium stabilized) billets, bars, forgings and parts - (540 MPa: limiting ruling section 150 mm) | |
| Specification for 18/9 chromium-nickel corrosion-resisting steel (titanium stabilized) billets, bars, forgings and parts - (540 MPa: limiting ruling section 150 mm) | |
| Specification for 2 1/2 per cent nickel-chromium-moly bdenum steel - (1000/1160 MPa: limiting ruling section 150 mm) | |
| Specification for 2 1/2% nickel-chromium-moly bdenum steel billets, bars, forgings and parts (1080-1280 MPa: limiting ruling section 150 mm) | |
| Specification for 4 % nickel-chromium-moly bdenum air-hardening steel (vacuum arc remelted) billets, bars, forgings and parts (1760 - 1960 MPa: limiting ruling section 100 mm) | |
| Specification for 4/1 Nickel-Chromium Steel Tube (1150 N/mm2) | |
| Specification for Adhesives for Hanging Flexible Wallcoverings | |
| Specification for Adjustable Hand Reamers with Inserted Blades | |
| Specification for aircraft ground fuelling hose and hose assemblies | |
| Specification for aircraft material 2 1/2 per cent nickel-chromium-moly bdenum steel (high carbon) - (75/85 tonf/sq in: limited ruling Section 6 in) | |
| Specification for aircraft material 2 1/2 per cent nickel-chromium-moly bdenum steel - (65/75 tonf/sq in: limiting ruling section 6 in) | |
| Specification for aircraft material \x9340\x94 Carbon steel (Normalized) - (35/45 tonf/sq in; limiting ruling section 6 in) | |
| Specification for Aircraft Material Fork Joints - (High Tensile Type) - (For Sizes No. 4 B.A. to 3/4 inch B.S.F. inclusive) | |
| Specification for aircraft material Preformed Corrosion-Resisting Steel Wire Rope | |
| Specification for aircraft material. 1 1/2 per cent nickel-chromium-moly bdenum steel (65/75 tonf/sq in: limiting ruling section 2 1/2 in) | |
| Specification for aircraft material. \xb440\xb4 Carbon Steel Bright Bars for Machining (55-65 tonf/sq in: limiting ruling section 3/4 inch) (Primarily Intended for the Manufacture of Machined Bolts) | |
| Specification for Aircraft Material. Shackles | |
| Specification for Alloy Steel Chain, Grade 60. Short Link, for Lifting Purposes | |
| Specification for Alloy Steel Chain, Grade 80. Polished Short Link Calibrated Load Chain for Pulley Blocks | |
| Specification for aluminium-alloy-coat ed sheet and strip of aluminium-zinc-magne sium-copper-chromium alloy (solution treated and precipitation treated) (Zn 5.8, Mg 2.5, Cu 1.6, Cr 0.15) | |
| Specification for Automatic fire alarm systems in buildings Part 4. Control and indicating equipment | |
| Specification for Bar and Section for Machining of Commercially Pure Titanium (Tensile Strength 390-540 N/MM2) | |
| Specification for bar and section for machining of commercially pure titanium (tensile strength 540-740 N/mmu2) | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 000\x961 200 MPa) (Limiting ruling section over 100 mm up to and including 150 mm)... | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 050\x961 220 MPa) (Limiting ruling section over 25 mm up to and including 100 mm)... | |
| Specification for bar and section for machining of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 100\x961 280 MPa) (Limiting ruling section 25 mm) | |
| Specification for bar and section for machining of titanium-aluminium-v anadium alloy (tensile strength 900-1160 MPa) (limiting ruling section 150 mm) | |
| Specification for Bar and section for machining of titanium-copper alloy - (Tensile strength 540\x96770 N/mm2) | |
| Specification for bar for machining of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (Tensile strength 1 205\x961 375 MPa) (Limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for bar for machining of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (Tensile strength 1 250\x961 420 MPa) (Limiting ruling section 25 mm) | |
| Specification for Bars and Extruded Sections of Aluminium- Copper-Silicon-Magne sium Alloy (Solution Treated and Aged at Room Temperature) (Not Exceeding 200mm Diameter or Minor Sectional Dimension) (Cu 1.5, Si 1.0,... | |
| Specification for blackheart malleable iron castings | |
| Specification for carbon manganese steel sheet and strip (for use in the hardened and tempered condition: 77/100 hbar) (suitable for welding) | |
| Specification for carbon manganese steel sheet and strip (softened) (for use in the softened condition: 46/59 hbar) (suitable for welding) | |
| Specification for Carbon steel sheet and strip (430/540 MN/m2) (suitable for welding) | |
| Specification for carbon-manganese steel sheet and strip (116/131 hbar) | |
| Specification for carbon-manganese steel sheet and strip (93/116 hbar) | |
| Specification for carbon-manganese steel sheet and strip (softened) (for use in the softened condition: 460/600 MPa) (suitable for welding) | |
| Specification for cellulose acetate sheet for spectacle frames | |
| Specification for Cellulose finishing scheme for aerospace purposes | |
| Specification for Chromic Oxide Green Pigments for Paints | |
| Specification for chromium-nickel-copp er-molybdenum corrosion-resisting steel (precipitation hardening) billets, bars, forgings and parts (1270-1470 MPa) | |
| Specification for Clearance Dimensions for Tripod Jacks for Aircraft | |
| Specification for Coal Tar Creosotes for Wood Preservation (Other Than Creosotes to BS 144) | |
| Specification for cobalt-chromium-tung sten-nickel-manganes e heat-resisting alloy billets, bars and forgings (Cobalt base, Cr 20, W 15, Ni 10, Mn 1.5) | |
| Specification for cobaltchromium- tungsten-nickelmanga nese heat-resisting alloy plate, sheet and strip (Cobalt base, Cr 20, W 15, Ni 10, Mn 1.5) | |
| Specification for Cold Drawn 18/10 Chromium-Nickel Corrosion-Resisting Steel Tube - (Niobium Stabilized: 800 N/Square mm) (Weldable) | |
| Specification for Cold emulsion spraying machines for roads - Part 2: Metric units | |
| Specification for Commercial refrigerated cabinets for the sale and/or display of food products | |
| Specification for Control and Interlock Circuits Primarily Associated with Flameproof Restrained Plugs and Sockets for Use in Coal Mines | |
| Specification for Copper hot water storage combination units for domestic purposes | |
| Specification for corrosion-resisting steel split cotter pins for aircraft - Inch series | |
| Specification for deep drawing carbon steel sheet and strip (280/400 MN/m2) (suitable for welding) | |
| Specification for Dimensions of aerospace fluid system port connection, seal and fitting end | |
| Specification for dimensions of blanks for seam welding wheels | |
| Specification for Dimensions of Gaskets for Pipe Flanges | |
| Specification for Dunhill's artery forceps | |
| Specification for Elastomeric grommets (acrylonitrile-butad iene) for aerospace use | |
| Specification for Elastomeric Grommets (Polychloroprene) for Aerospace Use | |
| Specification for Electrically conducting rubber flooring | |
| Specification for Ferrous and non-ferrous Bourdon tubing | |
| Specification for ferrules and assembly wires for braided rubber cord assemblies for aerospace use | |
| Specification for First aid reel hoses for fire-fighting purposes | |
| Specification for Flexible couplings for power transmission | |
| Specification for Forging Stock and Forgings of Aluminium-Copper-Mag nesium-Silicon-Manga nese Alloy - (Solution Treated and Precipitation Treated) (Cu 4.4, Mg 0.5, Si 0.7, Mn 0.8) | |
| Specification for forging stock and wire of titanium-aluminium-v anadium alloy (tensile strength 1100-1300 MPa) (limiting ruling section 20 mm) (primarily intended for the manufacture of fasteners complying with the requirements... | |
| Specification for Forging Stock of Commercially Pure Titanium (Tensile Strength 390-540 N/MM2) | |
| Specification for Forging stock of commercially pure titanium - (Tensile strength 540\x96740 N/mm2) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 050\x961 220 MPa) (Limiting ruling section 100 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1000\x961200 MPa) (Limiting ruling section over 100 mm up to and including 150 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (Tensile strength 1 205\x961 375 MPa) (Limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for forging stock of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (Tensile strength 1 250\x961 420 MPa) (Limiting ruling section 25 mm) | |
| Specification for forging stock of titanium-aluminium-v anadium alloy (tensile strength 900-1160 MPa) (limiting ruling section 150 mm) | |
| Specification for Forging stock of titanium-copper alloy - (Tensile strength 540\x96770 N/mm2) | |
| Specification for Forgings of Commercially Pure Titanium (Tensile Strength 390-540 N/mm2) | |
| Specification for Forgings of commercially pure titanium - (Tensile strength 540\x96740 N/mm2) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 050\x961 200 MPa) (Limiting ruling section 100 mm) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1000\x961200 MPa) (Limiting ruling section over 100 mm up to and including 150 mm) | |
| Specification for forgings of titanium-aluminium-m olybdenum-tin-silico n-carbon alloy (Tensile strength 1 205\x961 375 MPa) (Limiting ruling section over 25 mm up to and including 75 mm) | |
| Specification for forgings of titanium-aluminium-v anadium alloy (tensile strength 900-1160 MPa) (limiting ruling section 150 mm) | |
| Specification for Forgings of titanium-copper alloy - (Tensile strength 540\x96770 N/mm2) | |
| Specification for Gaseous Breathing Oxygen Supplied for Airborne Application | |
| Specification for glass components for domestic appliances | |
| Specification for heat-resisting steel billets, bars, forgings and parts (Ni 25.5, Cr 14.7, Ti 1.8, Mn 1.5, Mo 1.2, V 0.3) | |
| Specification for Hexagonal bars for nuts, couplings and hollow machined parts of aluminium-copper-mag nesium-silicon-manga nese alloy - (Solution treated and precipitation treated) (Free from peripheral and asymmetric coarse grain) (Not... | |
| Specification for High chromium-nickel corrosion-resisting steel bright bars (free machining) - (880 - 1080 MPa: limiting ruling section 70 mm) | |
| Specification for high expansion heat-resisting steel bar and wire for the manufacture of bolts, studs, set screws and nuts (Ni 25.5, Cr 15, Ti 2, Mn 1.5, Mo 1.25, Si... | |
| Specification for high expansion heat-resisting steel billets, bars, forgings and parts (Ni 25.5, Cr 15, Ti 2, Mn 1.5, Mo 1.25, Si 0.7, V 0.3) (Solution treated at 980 Degree... | |
| Specification for High thermal expansion steel billets, bars, forgings and parts - (620 MPa: limiting ruling section 150 mm) | |
| Specification for Higher Tensile Steel Shackles | |
| Specification for ingots and castings of aluminium-copper alloy (165 MN/square meters 0.2 per cent proof stress) (Cu 4.5) | |
| Specification for Ingots and castings of aluminium-silicon-ma gnesium alloy - (Solution treated and precipitation treated) (Si 7, Mg 0.3) | |
| Specification for Ingots and Castings of Magnesium-Cerium-Zin c-Zirconium Alloy - (Precipitation Treated) (Rare earth metals 3.0, Zn 2.3, Zr 0.6) | |
| Specification for Ingots and castings of magnesium-zinccerium - zirconium alloy - (Precipitation treated) (Zn 4.5, rare earth metals 1.2, Zr 0.7) | |
| Specification for Interface of metric couplings, 24\xb0 cone, for aerospace fluid systems | |
| Specification for Internal retaining rings (imperial sizes) | |
| Specification for Investment Castings in Metal - Part 1: Carbon and Low Alloy Steels | |
| Specification for Investment Castings in Metal - Part 2: Corrosion and Heat Resisting Steels, Nickel and Cobalt Base Alloys | |
| Specification for investment castings in metal. Vacuum melted alloys | |
| Specification for Laboratory pH meters | |
| Specification for Latex foam rubber components for furniture | |
| Specification for Latex foam rubber components for transport seating | |
| Specification for Limestone for Making Colourless Glasses | |
| Specification for loaded and unloaded ebonite for general purposes | |
| SPECIFICATION FOR LOW AND INTERMEDIATE DENSITY POLYTHENE SHEET FOR GENERAL PURPOSES | |
| Specification for Main Friction Clutches, Main Power-Take-Off Assemblies and Associated Attachment for Internal Combustion Engines | |
| Specification for Manufactured Solid Smoke Less Fuels for Household Use - Part 2: Cokes for Domestic Openable and Closed Appliances and Open Fires with Fan-Assisted Primary Air | |
| Specification for Manufactured Solid Smokeless Fuels for Household Use - Part 3: Specially Reactive Fuels for All Types of Domestic Open Fire | |
| Specification for melamine plastics tableware | |
| Specification for method of test for flameproof materials | |
| Specification for Metric Sine bars and Sine tables (Excluding Compound Tables) | |
| Specification for Mushroom Head Aluminium Alloy Rivets for Aircraft | |
| Specification for Mushroom Head Aluminium Alloy Rivets | |
| Specification for nickel and nickel alloys: rods and sections | |
| Specification for Nickel and nickel alloys: seamless tube | |
| Specification for Nickel and Nickel Alloys: Strip | |
| Specification for Nickel and Nickel Alloys: Wire | |
| Specification for nickel-chromium- cobalt-molybdenum-ti tanium- aluminium heat-resisting alloy plate, sheet and strip (Nickel base, Cr 18, Co 14, Mo 7, Ti 2.2, Al 2.1) | |
| Specification for nickel-chromium-coba lt-aluminium-molybde num-titanium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 15, Co 14.2, Al 5, Mo 4, Ti 4) | |
| Specification for Nickel-chromium-coba lt-molybdenum-alumin ium-titanium alloy castings - (Nickel base Cr 15.5, Co 10.0, Mo 8.3, Al 4.2, Ti 3.6) | |
| Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy billets, bars, forgings and parts (nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for Nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy cold drawn and solution heat treated wire for springs and springs - (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for Nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy cold drawn wire for springs and springs - (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy seamless tubes (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy sheet and strip (nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy wire for thread inserts (0.45 mm to 2 mm diameter) (nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) | |
| Specification for nickel-chromium-iron alloy plate, sheet and strip: annealed Nickel base, Cr 15.5, Fe 8) | |
| Specification for nickel-chromium-iron -molybdenum-cobalt-t ungsten heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 21.7, Fe 18.5, Mo 9, Co 1.5, W 0.6) | |
| Specification for nickel-chromium-iron -molybdenum-cobalt-t ungsten heat-resisting alloy plate, sheet and strip (Nickel base, Cr 21.7, Fe 18.5, Mo 9, Co 1.5, W 0.6) | |
| Specification for Nickel-chromium-tita nium heat-resisting alloy bar, and wire for rivets and rivets (Maximum diameter or minor sectional dimension 20 mm) - (Nickel base, Cr 19.5, Ti 0.4) | |
| Specification for nickel-chromium-tita nium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 19.5, Ti 0.4) | |
| Specification for nickel-chromium-tita nium heat-resisting alloy plate, sheet and strip (Nickel base, Cr 19.5, Ti 0.4) | |
| Specification for nickel-chromium-tita nium heat-resisting alloy seamless tubes (Nickel base, Cr 19.5, Ti 0.4) | |
| Specification for nickel-chromium-tita nium-aluminium heat-resisting alloy billets , bars, forgings and parts (nickel base, Cr 19.5, Ti 2.2, Al 1.4) | |
| Specification for Nickel-chromium-tita nium-aluminium heat-resisting alloy cold worked and softened seamless tubes - (Nickel base, Cr 19.5, Ti 2.2, Al 1.4) | |
| Specification for nickel-chromium-tita nium-aluminium heat-resisting alloy plate, sheet and strip (nickel base, Cr 19.5, Ti 2.2, Al 1.4) | |
| Specification for nickel-cobalt-chromi um-molybdenum-alumin ium-titanium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Co 20, Cr 14.8, Mo 5, Al 4.8, Ti 1.2) | |
| Specification for nickel-cobalt-chromi um-molybdenum-titani um-aluminium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Co 20, Cr 20, Mo 5.9, Ti 2.1, Al 0.5) | |
| Specification for nickel-cobalt-chromi um-molybdenum-titani um-aluminium heat-resisting alloy plate, sheet and strip (Nickel base, Co 20, Cr 20, Mo 5.9, Ti 2.1, Al 0.5) | |
| Specification for nickel-cobalt-chromi um-molybdenum-titani um-aluminium heat-resisting alloy seamless tubes (Nickel base, Co 20, Cr 20, Mo 5.9, Ti 2.1, Al 0.5) | |
| Specification for nickel-copper alloy castings | |
| Specification for nickel-copper alloy sheet and strip: annealed (Nickel base, Cu 31) | |
| Specification for nickel-iron-chromium -molybdenum-aluminiu m-titanium heat-resisting alloy billets, bars, forgings and parts (Ni/Co 43.5, Cr 16.5, Mo 3.3, Al 1.2, Ti 1.2, Fe remainder) | |
| Specification for nickel-iron-chromium -molybdenum-titanium heat-resisting alloy billets, bars, forgings and parts (Ni/Co 42.5, Cr 12.5, Mo 5.8, Ti 3.0, Fe remainder) | |
| Specification for nickel-ironchromium- molybdenumaluminium- titanium heat-resisting alloy plate, sheet and strip (Ni/Co 43.5, Cr 16.5, Mo 3.3, Al 1.2, Ti 1.2, Fe remainder) | |
| Specification for Non-Pocketed or Open Type Spring Centre Units for Domestic Mattresses | |
| Specification for ophthalmic trial case lenses | |
| Specification for Oro-nasal oxygen mask assemblies for use in demand systems | |
| Specification for Outside Diameters and Thicknesses of Tubing | |
| Specification for performance requirements of fabrics described as of low flammability | |
| Specification for performance requirements of flameproof materials for clothing and other purposes | |
| Specification for Phenolic Mouldings for Aeronautical Purposes | |
| Specification for Phosphate Treatment of Iron and Steel | |
| Specification for plate of titanium-aluminium-m olybdenum-tin-silico n alloy (Tensile strength 1 030\x961 220 MPa) (Thickness over 50 mm up to and including 65 mm) | |
| Specification for plate of titanium-aluminium-v anadium alloy (Tensile strength 895\x961 150 MPa) (Maximum thickness 100 mm) | |
| Specification for plate of titanium-copper alloy (Tensile strength 520\x96640 MPa) (Maximum thickness 10 mm) | |
| Specification for Plywood for Aeronautical Purposes | |
| Specification for Polyamide (Nylon) Mountaineering Ropes | |
| Specification for portable equipment for physical education for use in nursery and primary schools. Design considerations | |
| Specification for portable equipment for physical education for use in nursery and primary schools. General requirements | |
| Specification for portable equipment for physical education for use in nursery and primary schools. Loading | |
| Specification for Preformed zinc coated carbon steel wire rope (metric and inch series) | |
| Specification for pressure regulators and automatic changeover devices for liquefied petroleum gases | |
| Specification for Pretreatment Etch Primer for Aerospace Purposes | |
| Specification for Rampley's sponge holding forceps | |
| Specification for Retreading of cross ply tyres for aircraft | |
| Specification for road danger lamps. High intensity battery operated beacons | |
| Specification for safety requirements for radio (including television) transmitting equipment | |
| Specification for screw threads for spectacle frames | |
| Specification for sheet and strip of aluminium-2\xbc% magnesium alloy (soft - O) | |
| Specification for sheet and strip of aluminium-2\xbc% magnesium alloy (three-quarter hard-H6 | |
| Specification for Sheet and Strip of Commercially Pure Titanium - (Tensile Strength 570-730 n/mm2) | |
| Specification for sheet and strip of titanium-copper alloy (tensile strength 540-700 MPa) | |
| Specification for sheet and strip of titanium-copper alloy (Tensile strength 690\x96920 MPa) | |
| Specification for sheet of titanium-aluminium-v anadium alloy (Tensile strength 920\x961 180 MPa) | |
| Specification for Sheet of Titanium-Aluminium-V anadium Alloy (Tensile Strength 960-1270 MPa) | |
| Specification for Shellac Varnish for Aeronautical Purposes | |
| Specification for Sitka spruce as finished timber | |
| Specification for Slide Fasteners | |
| Specification for Snap head aluminium and aluminium alloy rivets | |
| Specification for Snap Head High Nickel-Copper Alloy Rivets | |
| Specification for Solid Rivets with 100 Degree Countersunk Truncated Radiused Head Made from BS L 86 (Sp 142) and BS L 37 (Sp 143) Materials | |
| Specification for Solid Rivets with 100 Degree Countersunk Truncated Radiused Head Made from L 86 (Sp 142) and L 37 (Sp 143) Materials | |
| Specification for Solid rivets with universal head made from BS L 86 (SP 157 and 163), BS L 58 (SP 160 and 161), BS L 37 (SP 162) and DTD... | |
| Specification for spectacle lens materials | |
| Specification for Spring Calipers and Spring Dividers | |
| Specification for spring steel strip | |
| Specification for standard sizes of fireclay, high alumina and basic refractories | |
| Specification for Standard Test Fingers and Probes for Checking Protection Against Electrical, Mechanical and Thermal Hazard | |
| Specification for steel boiler and superheater tubes. Carbon, alloy and austenitic stainless steel tubes with specified elevated temperature properties | |
| Specification for Steel conduit and fittings - For electrical wiring | |
| Specification for Storage Envelopes for Processed X-Ray Films for Medical Radiography | |
| Specification for Swaged cable-end assemblies (unified threads) for preformed steel wire rope (W. 9) for aircraft | |
| Specification for Swaged cable-end assemblies (unified threads)* for preformed non-corrodible steel wire rope (W. 11) for aircraft | |
| Specification for Temperature control in the heat treatment of metals | |
| Specification for Tube of 99 % aluminium - (Cold drawn: seamless: not tested hydraulically) (Not exceeding 12 mm wall thickness) | |
| Specification for tubular-framed invalid chairs for hospital use | |
| Specification for two component epoxy primer for aerospace purposes | |
| Specification for two component polyurethane finish for aerospace purposes | |
| Specification for Tyres for crane rail wheels - Part 2: Forged or rolled steel double flanged rail wheels and tyres (metric units) | |
| Specification for Tyres for crane rail wheels \x97 Part 1: Double-flanged parallel-tread tyres | |
| Specification for ultramarine pigments | |
| Specification for Unified alloy steel washers | |
| Specification for Unified aluminium alloy washers | |
| Specification for Unified corrosion-resistant steel washers - Index title: Washers, unified, corrosion-resistant steel | |
| Specification for untreated asbestos paper for electrical purposes | |
| Specification for Washers, plain, Unified inch sizes, alloy steel, cadmium plated for Aerospace Use | |
| Specification for whiteheart malleable iron castings | |
| Specification for wire ropes for cranes, excavators and general engineering purposes | |
| Specification Semi-enclosed Electric fuses \x97 Ratings up to 100 amperes and 240 volts to earth | |
| Specifications for pyridine bases | |
| Specifications for pyridine | |
| Specifications for Turnbarrels, tension rods and swaged cable-end connections (Unified threads),* cadmium plated, for aircraft | |
| Speedometer and Odometer Systems for Road Vehicles | |
| Steel boiler and superheater tubes. Part 1: Specification for low tensile carbon steel tubes without specified elevated temperature properties | |
| Steel Boiler And Superheater Tubes | |
| Steel for cold forged fasteners and similar components. Part 1: Specification for carbon and low alloy steel wire | |
| Steel Wire for Cold Forged Fasteners for Similar Components Part 2: Stainless Steel | |
| Stranded steel wire ropes - Part 1: Specification for general requirements | |
| Stranded steel wire ropes - Part 4: Specification for ropes for lifts | |
| Stranded Steel Wire Ropes - Part 5: Specification for ropes for hauling purposes | |
| Stranded Steel Wire Ropes - Part 6: Specification for Ropes for Mine Hoisting | |
| Stranded steel wire ropes. Part 2: Specification for ropes for general purposes | |
| Stranded steel wire ropes. Part 3: Specification for zinc coated ropes for ships | |
| Stranded steel wire ropes. Part 7: Specification for large diameter ropes for general purposes | |
| Stranded steel wire ropes. Part 8: Specification for higher breaking load ropes | |
| Suicide and the workplace \x96 Intervention, prevention and support for people affected by suicide \x96 Guide | |
| Sulphuric Acid for Use in Lead-Acid Batteries | |
| Technical Drawing - Conventional Representation of Gears | |
| Technical Drawings - Rolling Bearings Part 1: General Simplified Representation | |
| Technical Drawings - Scales | |
| Technical Drawings - Screw Threads and Threaded Parts Part 1: General Conventions | |
| Technical Drawings - Screw Threads and Threaded Parts Part 2: Screw Thread Inserts | |
| Technical Drawings - Screw Threads and Threaded Parts Part 3: Simplified Representation | |
| Technical Drawings - Seals for Dynamic Application - Part 2 - Detailed Simplified Representation | |
| Technical Drawings - Simplified Representation of Centre Holes | |
| Technical Drawings - Simplified Representation of Pipelines Part 1: General Rules and Orthogonal Representation | |
| Technical Drawings - Simplified Representation of Pipelines Part 2: Isometric Projection | |
| Technical Drawings - Simplified Representation of Pipelines Part 3: Terminal Features of Ventilation and Drainage Systems | |
| Technical Drawings - Symbols for Geometrical Tolerancing Proportions and Dimensions | |
| Technical Product Documentation - Handling of Computer-Based Technical Information Part 1: Security Requirements | |
| Technical Product Documentation - Handling of Computer-Based Technical Information Part 2: Original Documentation | |
| Technical Product Documentation - Handling of Computer-Based Technical Information Part 3: Phases in the Product Design Process | |
| Technical Product Documentation - Springs Part 1: Simplified Representation | |
| Technical Product Documentation - Springs Part 2: Presentation of Data Cylindrical Helical Compression Springs | |
| Technical Product Documentation - Springs Part 3: Vocabulary | |
| Technical Product Documentation - Vocabulary Part 2: Terms Relating to Projection Methods | |
| Terms Relating to Mechanical Vibration and Shock | |
| Textile Machinery and Accessories: Healds, Heald Frames and Reeds Part 1: Specification for flat steel healds for general use: dimensions | |
| Textile Machinery and Accessories: Healds, Heald Frames and Reeds Part 4: Metal Reeds with Plate Baulk: Dimensions | |
| Textile Machinery and Accessories: Healds, Heald Frames and Reeds Part 5: Metal Reeds with Double-Spring Baulk: Dimensions | |
| Textile machinery and accessories: healds, heald frames and reeds. Part 2: Specification for twin wire healds with inset mail for Jacquard weaving | |
| Textile machinery and accessories: healds, heald frames and reeds. Part 3: Specification for heald frames for single or double row of healds: designation of dimensions | |
| Textile machinery and accessories: healds, heald frames and reeds. Part 6: Specification for dimensions for heald-carrying rods and for 'C' shaped end loops of healds for weaving machinery with heald... | |
| Textile machinery and accessories: healds, heald frames and reeds. Part 7: Specification for dimensions for heald-carrying rods and for closed 'O' shaped end loops of healds for weaving machines with... | |
| Textile machinery and accessories: healds, heald frames and reeds. Part 8: Specification for types and dimensions of twin wire healds for weaving machines with heald frames for closed 'O' shaped... | |
| The Importance of a Standards-compliant Nurse Call System | |
| Thermographs (Liquid- Filled and Vapour Pressure Types) for Use within the Temperature Range -20 Degrees Fahrenheit to 220 Degrees Fahrenheit (-30 Degrees Centigrade to 105 Degrees Centigrade) | |
| Three-pin wall plugs and sockets, hand shield and side entry pattern (two-pin and earth type) for domestic purposes | |
| TIG Welding Part 1: Specification for TIG Welding of Aluminium, Magnesium and Their Alloys | |
| Tracked Changes (Redline) - Risk management - Code of practice and guidance for the implementation of BS ISO 31000:2018 | |
| Training Manual on Fire Alarm Systems | |
| Tube of Magnesium - 1 1/4% Zinc - Zirconium Alloy (Suitable for Welding by Inert-Gas Shielded Arc Techniques) (Zn 1.25, Zr0.6)(S) | |
| Tube of Magnesium-6 Per Cent Aluminium-Zinc Alloy | |
| Turnbarrels, Tension Rods and Swaged Cable-End Connections (Unified Threads) cadmium plated for Aircraft | |
| Validation framework for the use of artificial intelligence (AI) within healthcare - Specification | |
| Voltages for High-Voltage d.c. Transmission Systems | |
| Water for Making Concrete (Including Notes on the Suitability of the Water) | |
| White Paper on Fuel Gas Detection | |
| Woodworking Saws for Hand Use - Part 2: Specification for Tenon and Dovetail Saws | |
| Woodworking Saws for Hand Use Part 1: Hand Saws |
| << Prev | Next >> |