Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
335
336
337
338
339
340
341
342
343
344
345
346
347
350
360
370
380
390
400
450
500
550
600
650
700
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acceptance Tests for Oxygen Cutting Machines - Reproducible Accuracy - Operational Characteristics | |
| Accessibility requirements suitable for public procurement of ICT products and services in Europe | |
| Acoustics - Materials for Acoustical Applications - Determination of Airflow Resistance | |
| Acoustics - Method for the Determination of Dynamic Stiffness Part 1: Materials Used Under Floating Floors in Dwellings | |
| Adhesion Test for Metallic Coatings by Burnishing | |
| Adhesion Test for Metallic Coatings by Shearing Action | |
| Adhesion Test for Metallic Coatings by Shot Peening | |
| Adhesives - Guide to the Selection of Standard Laboratory Ageing Conditions for Testing Bonded Joints | |
| Adhesives - Peel test for a flexible-bonded-to-r igid test specimen assembly - Part 1: 90\xb0 peel | |
| Adhesives - Peel test for a flexible-bonded-to-r igid test specimen assembly - Part 2: 180\xb0 peel | |
| Adhesives - Test Method for Shear Impact Strength of Adhesive Bonds | |
| Adhesives for Load- Bearing Timber Structures: Test Methods Part 1: Determination of Bond Strength in Longitudinal Tensile Shear | |
| Adhesives for Load- Bearing Timber Structures: Test Methods Part 2: Determination of Resistance to Delamination (Laboratory Method) | |
| Adhesives for Load- Bearing Timber Structures: Test Methods Part 3: Determination of the Effect of Acid Damage to Wood Fibres by Temperature and Humidity Cycling on the Transverse Tensile Strength... | |
| Adhesives for Load- Bearing Timber Structures: Test Methods Part 4: Determination of the Effects of Wood Shrinkage on the Shear Strength | |
| Adhesives, Phenolic and Aminoplastic, for Load- Bearing Timber Structures: Classification and Performance Requirements | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 50 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 60 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 80 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 90 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 50 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 60 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 70 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 80 IRHD | |
| Aerospace series - Acrylonitrile-butadi ene rubber (NBR) - Mineral oil resistant - Hardness 90 IRHD | |
| Aerospace series - Aluminium alloy AL-P-6061- - T6 - Drawn tube for pressure applications - 0,6 mm = a = 12,5 mm | |
| Aerospace series - Bearings, spherical plain in corrosion resisting steel with self-lubricating liner - Elevated load at ambient temperature - Technical specification | |
| Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of gas components in the smoke | |
| Aerospace series - Burning behaviour of non metallic materials under the influence of radiating heat and flames - Determination of smoke density | |
| Aerospace series - Burning behaviour of non-metallic materials under the influence of radiating heat and flames - Determination of smoke density and gas components in the smoke of materials -... | |
| Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm\xb2 - Operating temperatures between - 55 Degree C and 260 Degree C... | |
| Aerospace series - Carbon fibre thermosetting resin - Unidirectional laminates - Compression test parallel to fibre direction | |
| Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 40 IRHD | |
| Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 50 IRHD | |
| Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 60 IRHD | |
| Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 70 IRHD | |
| Aerospace series - Chloroprene rubber (CR) - Heat resistance - Hardness 80 IRHD | |
| Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard | |
| Aerospace series - Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard | |
| Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product... | |
| Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 001: Technical specification | |
| Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard | |
| Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 005: With polarized signal contact - Product standard | |
| Aerospace series - Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A Part 006: 6,3 mm and 2,8 mm blade terminal - With polarized signal contact -... | |
| Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak Part... | |
| Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 C to 175 C continuous, 200\xb0C continuous, 260\xb0C peak Part 016: Plug with... | |
| Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fireresi st ant or non fi re-resi st ant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C... | |
| Aerospace series - Corrosion and heat resisting steel rivets - Technical specification | |
| Aerospace series - Electrolytic silver plating of fasteners | |
| Aerospace series - Fluorocarbon rubber (FKM) - Low compressions set - Hardness 60 IRHD | |
| Aerospace series - Heat resisting alloy NI-PH2601 - Solution treated and cold worked - Bar for forged fasteners - D = 50 mm - 1 270 MPa = Rm =... | |
| Aerospace series - Heat resisting alloy NI-PH2801 (NiCr16Fe7Ti3Nb1Al1) - Consumable electrode remelted - Cold drawn wire for the manufacture of thread inserts - D = 3 mm | |
| Aerospace series - Lamps, incandescent - Test methods | |
| Aerospace series - Macrostructure of titanium and titanium alloy wrought products Part 001: General requirements | |
| Aerospace series - Macrostructure of titanium and titanium alloy wrought products Part 002: Macrostructure of bar, section, forging stock and forgings | |
| Aerospace series - Molybdenum disulphide dry film lubricants graphite and halogen free - Technical specification | |
| Aerospace series - Nickel alloy rivets - Technical specification | |
| Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series - Nuts, anchor, self-locking, fixed, 90 degrees corner, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 degrees C... | |
| Aerospace series - Nuts, anchor, self-locking, fixed, 90\xb0 corner, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature) / 235 \xb0C... | |
| Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series - Nuts, anchor, self-locking, floating, one lug, with counterbore, in steel, cadmium plated, MoS2 lubricated - Classification: 1 110 MPa (at ambient temperature) / 235 \xb0C | |
| Aerospace series - Nuts, anchor, self-locking, floating, two lugs, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120... | |
| Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated - Classification: 600 MPa (at ambient temperature) / 425 \xb0C | |
| Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated, left hand thread - Classification: 600 MPa (at ambient temperature) / 425 \xb0C... | |
| Aerospace Series - Nuts, Hexagon, Slotted/Castellated, Reduced Height, Normal Across Flats, in Heat Resisting Steel, Passivated - Classification: 900 MPa (At Ambient Temperature)/650 Degrees C | |
| Aerospace series - nuts, hexagonal, plain, normal height, normal across flats, heat resisting steel passivated - Classification: 1100 MPa/650 Degrees C | |
| Aerospace series - Nuts, hexagonal, slotted/castellated, normal height, normal accross flats, in heat resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C | |
| Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286), Silver Plated - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C | |
| Aerospace series - Steel FE-PA3004 (X10CrNi18-09) - Air melted - Non heat treated - Cold drawn wire - a or D less than or equal to 2,3 mm | |
| Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D Less than or equal to 200... | |
| Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal to 200 mm -... | |
| Aerospace series - Stripping of electric cables | |
| Aerospace series - Structural adhesives system - Test method - Determination of the drying and ignition residues of primers | |
| Aerospace series - Tempered float glass plies for aircraft applications - Technical specification | |
| Aerospace series - Vulcanized rubbers - Test on the susceptibility to corrosion in a damp atmosphere of metals in contact with vulcanized rubbers | |
| Aerospace series - Washers countersunk, load spreading - Heat resisting steel | |
| Aerospace series - Washers, facing/packing - Heat resisting steel | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 50 IRHD | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 80 IRHD | |
| Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Low compressions set \x96 Hardness 90 IRHD | |
| Aerospace series \x96 Heat resisting alloy NI-PH1302 (NiCr20Co13Mo4Ti3Al) \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 3 mm = D = 30 mm | |
| Aerospace series \x96 Metallic materials \x96 Micrographic determination of content of non-metallic inclusions | |
| Aerospace series \x96 Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized \x96 Classification: 450 MPa (at ambient temperature)/120 \xb0C | |
| Aerospace series \x96 Nuts, hexagonal, slotted/ castellated, normal height, normal across flats, in heat resisting steel, silver plated \x96 Classification: 1 100 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series \x96 Steel FE-PM1802 (X5CrNiCu15-5) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 200 mm \x96 Rm = 965 MPa... | |
| Aerospace series \x97 Cables, electrical for general purpose \x97 Cross sections equal to and greater than 9 mm\xb2 \x97 Operating temperatures between \x97 55 \xb0C and 260 \xb0C Part 002:... | |
| Aerospace series \x97 Circuit breakers, single-pole, temperature compensated, rated current 1 A to 25 A \x97 Part 001: Technical specification | |
| Aerospace series \x97 Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fireresistant, operating temperatures \x97 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak Part... | |
| Aerospace series \x97 Fibre reinforced plastics \x97 Determination of the effect of exposure to humid atmosphere on physical and mechanical characteristics | |
| Aerospace series \x97 Glass fibre thermosetting preimpregnates \x97 Technical specification Part 005: Glass fabric/phenolic resin preimpregnate | |
| Aerospace series \x97 Heat resisting nickel base alloy (NI- P101HT) \x97 Cold worked and solution treated \x97 Bars for machining for fasteners \x97 3 mm = D = 50 mm... | |
| Aerospace series \x97 Method of preparation of forged samples | |
| Aerospace series \x97 Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated \x97 Classification: 900 MPa (at ambient temperature) / 235... | |
| Aerospace series \x97 Nuts, hexagon, slotted/castellated in steel cadmium plated \x97 Classification: 1 100 MPa/235 \xb0C | |
| Aerospace series \x97 Nuts, hexagon, slotted/castellated, reduced height, normal across flats, in heat resisting steel, silver plated \x97 Classification: 900 MPa (at ambient temperature)/650 C | |
| Aerospace series \x97 Nuts, hexagonal, self locking, with counterbore and captive washer, in heat resisting steel, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature) / 315 \xb0C | |
| Aerospace series \x97 Self-locking plate nuts, floating, two-lug, in heat resisting steel FE-PA92HT (A286) \x97 Classification: 1 100 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series \x97 Self-locking plate nuts, floating, two-lug, in heat resisting steel FE-PA92HT (A286), silver plated \x97 Classification: 1 100 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series \x97 Test method \x97 Wrought heat resisting alloys Semi-finished products and parts \x97 Conditions for macrographic and micrographic examination \x97 Atlas of structures and defects | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 001: Technical specification | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 002: Specification of performance and contact... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 003: Square flange receptacle Product standard... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 004: Jam-nut mounted receptacle Product standard... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 005: Hermetic square flange receptacle Product... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 006: Hermetic jam-nut mounted receptacle Product... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 007: Hermetic receptacle with round flange... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 008: Plug Product standard | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 009: Protective cover for receptacle Product... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 010: Protective cover for plug Product... | |
| Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65\xb0C to 175\xb0C continuous, 200\xb0C continuous, 260\xb0C peak Part 011: Dummy receptacle Product standard | |
| Aluminium alloy AL-P7475-T761 Clad sheet and strip 1,0 mm Less Than or Equal to a Less Than or Equal to 6 mm | |
| Aluminium alloy AL-P7475-T761 Sheet and strip 0,6 mm less than or equal to a less than or equal to 6 mm | |
| Aluminium Caps for Transfusion, Infusion and Injection Bottles - General Requirements and Test Methods | |
| AMD 0 Programming Language: APL | |
| Anodizing of Titanium and Titanium Alloys | |
| Approval Testing of Welders for Fusion Welding Part 1: Steels | |
| Approval Testing of Welders for Fusion Welding Part 2: Aluminium and Aluminium Alloys | |
| Arc-Welded Joints in Aluminium and its Weldable Alloys - Guidance on Quality Levels for Imperfections | |
| Automatic Gas Burner Control Systems for Gas Burners and Gas Burning Appliances with or Without Fans | |
| Avalanche Beacons - Transmitter/Receiver Systems - Safety Requirements and Testing | |
| Bank Telecommunication - Funds Transfer Messages Part 1: Vocabulary and Data Elements | |
| Banking - Personal Identification Number management and security - Part 1: PIN protection principles and techniques | |
| Banking - Personal Identification Number management and security - Part 2: Approved algorithm(s) for PIN encipherment | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Double Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Classification: 1 275 MPa (At Ambient Teperature)/650 Degrees Clesius | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1 275 MPa (At Ambient Temperature)/650 Degrees Clesius | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (At Ambient Temperature)/730 Degrees Clesius | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated - Classification: 1550 MPa (at Ambient Temperature) /315 Degrees C | |
| Bolts, Normal Bihexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C | |
| Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification = 1100 MPa (at Ambient Temperature)/235 Degrees C | |
| Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/ 235 Degrees C | |
| Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature) / 425 Degrees C | |
| Bolts, Normal Hexagonal Head, Threaded to Head, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature)/ 425 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Building Construction - Jointing Products - Determination of Extrudability of One-Component Sealants | |
| Building Construction - Jointing Products - Determination of Extrudability of Sealants Using Standardized Apparatus | |
| Building Construction - Jointing Products - Sealants - Determination of Tensile Properties at Maintained Extension | |
| Building Construction - Jointing Products - Sealants - Determination of Tensile Properties | |
| Building Construction - Sealants - Determination of Adhesion/Cohesion Properties at Constant Temperature | |
| Child-Resistant Packaging - Requirements and Testing Procedures for Reclosable Packages | |
| Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 001: Technical Specification | |
| Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 003: Metric Thread Terminals - Product Standard | |
| Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 004: UNC Thread Terminals - Product Standard | |
| Colours of Gold Alloys - Definition, Range of Colours and Designation | |
| Complete, filled transport packages - Method for determination of resistance to damage by toppling | |
| Complete, filled transport packages - Method for determination of resistance to immersion in water | |
| Complete, Filled Transport Packages. Methods for Determination of Resistance to Sinusoidal Variable Frequency Vibration | |
| Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information (CGM) Part 1: Functional Specification | |
| Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information (CGM) Part 2: Character Encoding | |
| Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information (CGM) Part 3: Binary Encoding | |
| Computer Graphics: Metafile for the Storage and Transfer of Picture Description Information (CGM) Part 4: Clear Text Encoding | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 10: Protective Cover for... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 11: Dummy Receptacle -... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 1: Technical Specification | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 2: Specification of Performance... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 3: Square Flange Receptacle... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 4: Jam-Nut Mounted Receptacle... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 5: Hermetic Square Flange... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 6: Hermetic Jam-Nut Mounted... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 7: Hermetic Receptacle with... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 8: Plug - Product... | |
| Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 9: Protective Cover for... | |
| Construction and Use of 130mm (5.25 in) Flexible Disk Cartridges for Data Interchange, Using Modified Frequency Modulation Recording at 13 262 ftprad, on 80 Tracks Each Side Part 3: Track... | |
| Countersunk Head Screws - Head Configuration and Gauging | |
| Current ratings for electrical cables with conductor EN 2083 | |
| Data elements and interchange formats - Information interchange - Representation of dates and times | |
| Dental Handpieces - Hose Connectors | |
| Dental Rotary Instruments - Cutters Part 3: Carbide Laboratory Cutters for Milling Machines | |
| Dental Rotary Instruments - Laboratory Abrasive Instruments | |
| Dental Water-Based Cements | |
| Dentistry - Resilient Lining Materials for Removable Dentures Part 1: Short-Term Materials | |
| Design, Construction and Use of Identification Cards | |
| Dimensions of Surgical Scalpels with Detachable Blades | |
| Domestic Cooking Appliances Burning Gas - Part 1-2: Safety - Appliances Having Forced-Convection Ovens and/or Grills | |
| Domestic Cooking Appliances Burning Gas - Part 2-2: Rational Use of Energy - Appliances Having Forced-Convection Ovens and/or Grills | |
| Domestic Cooking Appliances Burning Gas Fuel - Part 1-1: Safety - General | |
| Domestic cooking appliances burning gas Part 1-1: Safety - General | |
| Domestic cooking appliances burning gas Part 1-2: Safety - Appliances having forced-convection ovens | |
| Domestic cooking appliances burning gas Part 1-3: Safety Appliances having a glass ceramic hotplate | |
| Domestic cooking appliances burning gas Part 1-4: Safety Appliances having one or more burners with an automatic burner control system | |
| Domestic cooking appliances burning gas Part 2-1: Rational use of energy - General | |
| Electronic Data Interchange for Administration, Commerce and Transport (EDIFACT) - Application Level Syntax Rules | |
| Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) Part 1: General Introduction | |
| Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) Part 2: Guidance on Task Requirements | |
| Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) Part 3: Visual Display Requirements | |
| Ergonomics - Determination of Metabolic Heat Production | |
| Ferronickel Ingots or Pieces - Sampling for Analysis | |
| Ferronickel Shot - Sampling for Analysis | |
| Financial transaction cards - Messages between the integrated circuit card and the card accepting device - Part 1: Concepts and structures | |
| Financial transaction cards - Security architecture of financial transaction systems using integrated circuit cards - Part 1: Card life cycle | |
| Gas Tightness of Equipment for Gas Welding and Allied Processes | |
| Gas-Fired Central Heating Boilers - Type B11 and B11BS Boilers Fitted with Atmospheric Burners of Nominal Heat Input Not Exceeding 70 kW | |
| Glass Bottles - Verticality - Test Method | |
| Glass Containers - Height and Non-Parallelism of Finish with Reference to Container Base - Test Methods | |
| Glass Fibre Reinforced Plastics - Flexural Test - Three Point Bend Method | |
| Glass Fibre Reinforced Plastics - Tensile Test | |
| Grooved pins - Full-length parallel grooved, with chamfer | |
| Grooved pins - Full-length parallel grooved, with pilot | |
| Grooved pins - Full-length taper grooved | |
| Grooved pins - Half-length centre grooved | |
| Grooved pins - Half-length reverse taper grooved | |
| Grooved pins - Half-length taper grooved | |
| Grooved pins - Third-length centre grooved | |
| Grooved Pins with Countersunk Head | |
| Grooved Pins with Round Head | |
| Guide to Construction and Use of 130 mm (5.25 in) Flexible Disk Cartridges for Data Interchange, Using Modified Frequency Modulation Recoding at 13 262 Ftprad, on 80 Tracks Each Side... | |
| Guide to Construction and use of 130 mm(5.25 in) flexible disk cartridges for data interchange, using modified frequency modulation recording at 13 262 ftprad, on 80 tracks each side -... | |
| Guide to Design and Use of Identification Cards Having Integrated Circuits with Contacts Part 1: Physical Characteristics | |
| Guide to Design and Use of Identification Cards Having Integrated Circuits with Contacts Part 2: Contact Locations and Minimum Size | |
| Guidelines for auditing quality systems - Part 1: Auditing | |
| Guidelines for auditing quality systems - Part 2: Qualification criteria for quality systems auditors | |
| Guidelines for auditing quality systems - Part 3: Management of audit programmes | |
| Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle - Part 2: Chipping Hammers and Riveting Hammers | |
| Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle Part 1: General | |
| Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle Part 3: Rock Drills and Rotary Hammers | |
| Hand-Held Portable Power Tools - Measurement of Vibrations at the Handle Part 5: Pavement Breakers and Hammers for Construction Work | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 1: General Requirements | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 2: Determination of Calcium, Potassium, Magnesium and Sodium, in Contents from 0.001 to 0.02 % (m/m) | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 3: Determination of Cobalt, Iron, Manganese and Nickel in Contents from 0.01 to 0.5 % (m/m) | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 4: Determination of Molybdenum, Titanium and Vanadium in Contents from 0.01 to 0.5 % (m/m) | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 5: Determination of Cobalt, Iron, Manganese, Molybdenum, Nickel, Titanium and Vanadium in Contents from 0.5 to 2 % (m/m)... | |
| Hardmetals - Chemical Analysis by Flame Atomic Absorption Spectrometry - Part 6: Determination of Chromium in Contents from 0.01 to 2 % (m/m) | |
| Hexagon Head Bolts with Metric Fine Pitch Thread - Product Grades A and B | |
| Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B | |
| Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B | |
| Hexagon Nuts, Style 2, with Metric Fine Pitch Thread - Product Grades A and B | |
| Hexagon Thin Nuts with Metric Fine Pitch Thread - Product Grades A and B | |
| Homogenous Rubber Materials for Dynamic Seals in Domestic Appliances Using Combustible Gases up to 200 mbar | |
| Household Refrigerating Appliances Refrigerator-Freezer s - Characteristics and Test Methods | |
| Hydrogen Embrittlement of Steels - Notched Specimen Test | |
| Hydrogen Embrittlement of Steels - Test by Slow Bending | |
| Identification Cards - Financial Transaction Cards | |
| Identification Cards - Machine Readable Travel Documents Part 1: Machine Readable Passport | |
| Industrial Automation Systems - Manufacturing Message Specification Part 1: Service Definition | |
| Industrial Automation Systems - Manufacturing Message Specification Part 2: Protocol Specification | |
| Information processing - Reels for 12,7 mm (0,5 in) wide magnetic tapes - Sizes 16, 18 and 22 | |
| Information Processing Systems - Computer Graphics - Graphical Kernel System (GKS) Language Bindings Part 1: FORTRAN | |
| Information Processing Systems - Computer Graphics - Graphical Kernel System (GKS) Language Bindings Part 2: Pascal | |
| Information Processing Systems - Computer Graphics - Graphical Kernel System (GKS) Language Bindings Part 3: Ada | |
| Information processing systems - Fibre Distributed Data Interface (FDDI) - Part 1: Token Ring Physical Layer Protocol (PHY) | |
| Information processing systems - Fibre Distributed Data Interface (FDDI) - Part 2: Token Ring Media Access Control (MAC) | |
| Information Processing Systems - Interface Between Flexible Disk Cartridge Drives and Their Host Controllers | |
| Information Processing Systems - Small Computer System Interface (SCSI) | |
| Information processing systems. Computer graphics. Graphical Kernel Systems (GKS) functional description | |
| Information processing systems. Computer graphics. Programmer's Hierarchical Interactive Graphics System (PHIGS). Archive file format | |
| Information Technology - 130 mm Optical Disk Cartridge, Write Once, for Information Interchange - Part 1. Unrecorded Optical Disk Cartridge | |
| Information Technology - 130 mm Optical Disk Cartridge, Write Once, for Information Interchange - Part 2: Recording Format | |
| Information Technology - Computer Graphics - Graphical Kernel System for Three Dimensions (GKS-3D) Language Bindings Part 4: C | |
| Information technology - Intelligent Peripheral Interface - Part 2: Device specific command set for magnetic disk drives | |
| Information Technology - Intelligent Peripheral Interface - Part 4: Device Generic Command Set for Magnetic Tape Drives | |
| Information Technology - Intelligent Peripheral Interface Part 3: Device Generic Command Set for Magnetic and Optical Disk Drives | |
| Information technology - Open Systems Interconnection - Conformance testing methodology and framework - Part 3 : The Wee and 'Iiabular Combined Notation (TTCN) | |
| Information technology - Portable Operating System Interface (POSIX) - Part 1. System Application Program Interface (API) [C Language] | |
| Information technology - Program constructs and conventions for their representation | |
| Information technology - SGML support facilities - Registration procedures for public text owner identifiers | |
| Information Technology - Telecommunications and Information Exchange Between Systems - Interface Connector and Contact Assignments for ISDN Basic Access Interface Located at Reference Points S and T | |
| Information Technology - Telecommunications and Information Exchange between Systems Open Systems Interconnection - Protocol for Providing the Connection-Mode Transport Service | |
| Information technology. Open Systems Interconnection. Conformance testing methodology and framework. General concepts | |
| Information technology. Open Systems Interconnection. Conformance testing methodology and framework. Requirements on test laboratories and clients for the conformance assessment process | |
| Injection Containers for Injectables and Accessories Part 1: Injection Vials Made of Glass Tubing | |
| Injection Containers for Injectables and Accessories Part 2: Closures for Injection Vials | |
| Injection Containers for Injectables and Accessories Part 3: Aluminium Caps for Injection Vials | |
| Injection Containers for Injectables and Accessories Part 4: Injection Vials Made of Moulded Glass | |
| Inserts, Screw Thread, Helical Coil, Self-Locking - Assembly Procedure | |
| Inserts, Screw Thread, Helical Coil, Self-Locking - Technical Specification | |
| Inserts, Screw Thread, Helical Coil, Self-Locking, in Corrosion Resisting Steel FE-PA3004 | |
| Inserts, Screw Thread, Helical Coil, Self-Locking, in Heat Resisting Nickel Base Alloy NI-PH2801 (Inconel X750), Silver Plated | |
| Intelligent transport systems - Public transport - Identification of Fixed Objects in Public Transport (IFOPT) | |
| Jewellery - Fineness of Precious Metal Alloys | |
| Jewellery - Ring-Sizes - Definition, Measurement and Designation | |
| Lashing and Securing Arrangements on Road Vehicles for Sea Transportation on Ro/Ro Ships - General Requirement - Part 1: Commercial Vehicles and Combinations of Vehicles, Semi-Trailers Excluded | |
| Lashing and Securing Arrangements on Road Vehicles for Sea Transportation on Ro/Ro Ships - General Requirements - Part 2: Semi-Trailers | |
| Marking of Parts and Assemblies Other Than Engines - Indications on Drawings | |
| Materials for Equipment Used in Gas Welding, Cutting and Allied Processes | |
| Measurement of fluid flow in closed conduits - Methods of evaluating the performance of electromagnetic flow-meters for liquids | |
| Mechanical Properties of Fasteners - Bolts, Screws, Studs and Nuts Made of Non-Ferrous Metals | |
| Metal-Arc Welding with Covered Electrode, Gas-Shielded Metal-Arc Welding and Gas Welding - Joint Preparations for Steel | |
| Methods for Determination of Discharge Capacity of Automatic Steam Traps | |
| Methods for Determination of Steam Loss of Automatic Steam Traps | |
| Methods of test for Nonwovens - Part 1: Determination of mass per unit area | |
| Methods of test for Nonwovens Part 2. Determination of thickness | |
| Methods of test for Nonwovens Part 4. Determination of tear resistance | |
| Methods of tests for Nonwovens - Part 3: Determination of tensile strength and elongation | |
| Mobile Elevating Work Platforms - Design Calculations - Stability Criteria - Construction - Safety - Examinations and Tests | |
| Mobile elevating work platforms Part 1: Design calculations \x97 Stability criteria \x97 Construction \x97 Safety \x97 Examinations and tests | |
| Mobile elevating work platforms Part 2: Additional safety requirements for load lifting appliances on the extending lifting structure and work platform | |
| Nickel-Cadmium Batteries of Format A Type | |
| Nickel-Cadmium Batteries of Format B Type | |
| Nickel-Cadmium Batteries of Format C Type | |
| Nickel-Cadmium Batteries of Format D Type | |
| Nickel-Cadmium Batteries of Format E Type | |
| Nickel-Cadmium Batteries of Format F Type | |
| Non-Metallic Materials - Structural Adhesives - Test Methods - Determination of the Primer Thickness | |
| Non-Metallic Materials Preferred Test Temperatures | |
| Nuts, Anchor, Self Locking Fixed, Two Lug, Reduced Series with Counterbore. Classification: 1100 MPa/235 Degrees C | |
| Nuts, anchor, self locking, two lug, floating with counterbore - Classification: 1 100 MPa/235 \xb0C | |
| Nuts, anchor, self-locking, fixed, closed corner, reduced series, with counterbore - Classification: 1 100 MPa/235 \xb0C | |
| Nuts, Anchor, Self-Locking, Fixed, Single Lug, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) / 235 Degrees C | |
| Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated Classification: 900 MPa (at ambient temperature) / 120 degrees C | |
| Nuts, Bihexagonal, Self-Locking, Deep Counterbored, in Heat Resisting Steel FE-PA92HT (A286) Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C | |
| Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C | |
| Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated - Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C | |
| Nuts, Bihexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286) Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C | |
| Nuts, Bihexagonal, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C | |
| Nuts, Bihexagonal, Self-Locking, Resisting Steel FE-PA92HT (A286), Silver-Plated - Classification: 1100 MPa (at Ambient Temperature) /650 Degrees Celsius | |
| Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C | |
| Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated or uncoated - Classification: 1210MPa (at ambient temperature)/730 degrees C - Technical specification | |
| Nuts, Self-Locking, MJ Threads, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (at Ambient Temperature)/650 Degrees C - Technical Specification | |
| Oil Pressure Atomizing Nozzles - Determination of the Angle and Spray Characteristics | |
| Oriented Strand Boards (OSB) - Definitions, Classification and Specifications | |
| Packaging - Sacks - Drop Test Part 1: Paper Sacks | |
| Paints and varnishes - Determination of through-dry state and through-dry time - Method of test | |
| Parallel Pins with Internal Thread, Hardened | |
| Parallel Pins with Internal Thread, Unhardened | |
| Parallel Pins, Hardened (Dowel Pins) | |
| Pins and grooved pins - Shear test | |
| Plain washers for clevis pins - Product grade A | |
| Plastics and rubber machines - Presses - Safety requirements | |
| Plastics hose - General purpose collapsible water hose, textile reinforced - Specification | |
| Programming Languages - C | |
| Qualification test of welders - Fusion welding Part 6: Cast iron | |
| Quality Assurance Requirements for Measuring Equipment Part 1: Metrological Confirmation System for Measuring Equipment | |
| Recycling of Titanium and Titanium Alloy Scrap | |
| Refrigerators, Frozen Food Storage Cabinets and Food Freezers for Household and Similar Use Measurement of Emission of Airborne Acoustical Noise | |
| Resistance Spot Welding - Electrode Holders Part 1: Taper Fixing 1:10 | |
| Resistance Spot Welding - Electrode Holders Part 2: Morse Taper Fixing | |
| Resistance Spot Welding - Electrode Holders Part 3: Parallel Shank Fixing for End Thrust | |
| Reusable Metal Dental Mirrors and Handles | |
| Road Vehicles - Flat, Quick-Connect Terminations Part 1: Tabs for Single Pole Connections | |
| Road Vehicles - Flat, Quick-Connect Terminations Part 2: Tests and Performance Requirements for Single Pole Connections | |
| Rod Ends, Adjustable, Double Fork and Threaded Shank with Engagement: 1.5 x Thread Diameter - Dimensions and Loads | |
| Rod Ends, Adjustable, Self-Aligning Plain Bearing with Self- Lubricating Liner and Threaded Shank with Engagement : 1.5 x Thread Diameter - Dimensions and Loads | |
| Rod Ends, Adjustable, Single Fork and Threaded Shank with Engagement : 1.5 x Thread Diameter - Dimensions and Loads | |
| Rubber and plastics hose - Determination of adhesion between components | |
| Rubber and Plastics Hoses and Hose Assemblies - Determination of Electrical Resistance | |
| Rubber and plastics hoses for underground mining - Method of test for flammability | |
| Rubber and Plastics Machinery - Compression and Transfer Moulding Presses - Safety Requirements for the Design | |
| Rubber and/or Plastics Hose Assemblies for Airless Paint Spraying - Specification | |
| Rubber Materials for Diaphragms in Domestic Appliances Using Combustible Gases up to 200 mbar | |
| Rubber Seals - Static Seals in Domestic Appliances for Combustible Gas up to 200 mbar - Specification for Material | |
| Sacks for the Transport of Food Aid - Sacks Made of Woven Polypropylene Fabric | |
| Safety of Machinery - Basic Concepts, General Principles for Design Part 1: Basic Terminology, Methodology | |
| Safety of Machinery - Basic Concepts, General Principles for Design Part 2: Technical Principles and Specifications | |
| Safety of Machinery - Safety Distances to Prevent Danger Zones Being Reached by the Upper Limbs | |
| Screws, 100 Degree Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A 286), Silver Plated - Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Screws, 100 Degrees Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Screws, Hexagon Head, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A 286), Silver Plated - Classification: 900 MPa (at Ambient Temperature)/650 Degrees C | |
| Screws, Hexagon Head, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPA (at Ambient Temperature)/650 Degrees C | |
| Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C | |
| Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C | |
| Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature) /235 Degrees C | |
| Screws, Pan Head, Offset Cruciform Recess, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature) /315 Degrees C | |
| Shank Nuts, Self-Locking in Heat Resisting Steel FE-PA92HT (A286), Silver Plated - Classification: 1100 MPa (at Ambient Temperature)/650 Degrees Celsius | |
| Shank Nuts, Self-Locking, in Heat Resisting Steel FE-PA92HT (A286) Classification: 1 100 MPa (at Ambient Temperature)/650 Degrees C | |
| Shipbuilding and Marine Structures - Rungs for Dog-Step Ladders | |
| Simple unfired pressure vessels designed to contain air or nitrogen - Part 3: Steel pressure vessels designed for air braking equipment and auxiliary pneumatic equipment for railway rolling stock | |
| Simple unfired pressure vessels designed to contain air or nitrogen - Part 4: Aluminium alloy pressure vessels designed for air braking equipment and auxiliary pneumatic equipment for railway rolling stock... | |
| Simple Unfired Pressure Vessels Designed to Contain Air or Nitrogen Part 1: Design, Manufacture and Testing | |
| Simple Unfired Pressure Vessels Designed to Contain Air or Nitrogen Part 2: Specification for Pressure Vessels for Air Braking and Auxiliary Systems for Motor Vehicles and Their Trailers | |
| Slotted set screws with cone point | |
| Slotted set screws with cup point | |
| Slotted set screws with long dog point | |
| Small Craft - Electrical Devices - Protection Against Ignition of Surrounding Flammable Gases | |
| Small Craft - Electrically Operated Bilge-Pumps | |
| Small Craft - Remote Steering Systems for Single Outboard Motors of 15 kW to 40 kW Power | |
| Small Craft - Remote Steering Systems | |
| Soft Solder Alloys - Chemical Compositions and Forms | |
| Soft Soldering Fluxes - Classification and Requirements - Part 1: Classification, Labelling and Packaging | |
| Soft Soldering Fluxes - Test Methods Part 11: Solubility of Flux Residues | |
| Soft Soldering Fluxes - Test Methods Part 14: Assessment of Tackiness of Flux Residues | |
| Soft Soldering Fluxes - Test Methods Part 1: Determination of Non-Volatile Matter, Gravimetric Method | |
| Soft Soldering Fluxes - Test Methods Part 5: Copper Mirror Test | |
| Soft Soldering Fluxes - Test Methods Part 8: Determination of Zinc Content | |
| Specification and Approval of Welding Procedures for Metallic Materials - Part 9: Welding Procedure Test for Pipeline Welding on Land and Offshore Site Butt Welding of Transmission Pipelines | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 1: General Rules for Fusion Welding | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 2: Welding Procedure Specification for Arc Welding | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 3: Welding Procedure Tests for the Arc Welding of Steels | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 4: Welding Procedure Tests for the Arc Welding of Aluminium and its Alloys | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 5: Approval by Using Approved Welding Consumables for Arc Welding | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 6: Approval Related to Previous Experience | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 7: Approval by a Standard Welding Procedure for Arc Welding | |
| Specification and Approval of Welding Procedures for Metallic Materials Part 8: Approval by a Pre-Production Welding Test | |
| Specification for A set of functions for computer graphics programming: Graphical Kernel System for Three Dimensions (GKS-3D) | |
| Specification for Calibration block No. 2 for ultrasonic examination of welds | |
| Specification for dental brazing materials | |
| Specification for dental gypsum-bonded casting investments for gold alloys | |
| Specification for Dental Handpieces Part 1. High-Speed Air-Turbine Handpieces | |
| Specification for dental handpieces. Part 2: Dental handpieces and accessories. Dental handpieces. Specification for straight and geared angle handpieces | |
| Specification for Dental Operator's Stool | |
| Specification for Insulation caps and bushes for resistance welding equipment | |
| Specification for Oil Pressure Atomizing Nozzles - Minimum Requirements - Testing | |
| Specification for Projections for resistance welding | |
| Specification for Resistance spot welding equipment - Cooling tubes | |
| Spring-type straight pins - Coiled, heavy duty | |
| Spring-Type Straight Pins - Coiled, Light Duty | |
| Spring-type straight pins - Coiled, standard duty | |
| Spring-Type Straight Pins, Slotted | |
| Steel cord conveyor belts - Adhesion strength test of the cover to the core layer | |
| Sterilization - Steam Sterilizers - Large Sterilizers | |
| Swap Bodies - Swap Bodies of Class C - Dimensions and General Requirements | |
| Swap Bodies - Testing | |
| Taper pins with external thread, unhardened | |
| Taper Pins with Internal Thread, Unhardened | |
| Technical Aids for Disabled Persons - Classification | |
| Textiles - Determination of Water Repellency of Fabrics by the Bundesmann Rain-Shower Test | |
| Textiles - Nonwovens - Definition | |
| Thermal Environments - Instruments and Methods for Measuring Physical Quantities | |
| Thermoplastics Valves - Fatigue Strength - Test Method | |
| Thermoplastics Valves - Torque - Test Method | |
| Timber Structures - Testing of Joints Made with Mechanical Fasteners - Requirements for Wood Density | |
| Titanium and Titanium Alloys Forging Stock and Forgings Technical Specification Part 1: General Requirements | |
| Titanium and Titanium Alloys Forging Stock and Forgings Technical Specification Part 2: Forging Stock | |
| Titanium and Titanium Alloys Forging Stock and Forgings Technical Specification Part 3: Pre-Production and Production Forgings | |
| Tracked Changes (Redline) - Accessibility requirements for ICT products and services | |
| Tracked Changes (Redline) - Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength | |
| Tracked Changes (Redline) - Adhesives for load-bearing timber structures - Test methods Part 2: Determination of resistance to delamination | |
| Tracked Changes (Redline) - Adhesives for load-bearing timber structures - Test methods Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on... | |
| Tracked Changes (Redline) - Adhesives for load-bearing timber structures \x97 Test methods \x97 Part 4: Determination of the effects of wood shrinkage on the shear strength | |
| Tracked Changes (Redline) - Adhesives, phenolic and aminoplastic, for load bearing timber structures - Classification and performance requirements | |
| Tracked Changes (Redline) - Aerospace series - Bearing, spherical, plain in corrosion resisting steel with self-lubricating liner - Elevated load at ambient temperature - Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 002: General | |
| Tracked Changes (Redline) - Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous,... | |
| Tracked Changes (Redline) - Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non-fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260... | |
| Tracked Changes (Redline) - Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fire-resistant, operating temperatures - 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous,... | |
| Tracked Changes (Redline) - Aerospace series - Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized - Classification: 450 MPa (at ambient temperature)/120 \xb0C | |
| Tracked Changes (Redline) - Aerospace series - Recycling of titanium and titanium alloy scrap | |
| Tracked Changes (Redline) - Aerospace series - Screw, 100\xb0 countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650... | |
| Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient... | |
| Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient... | |
| Tracked Changes (Redline) - Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa... | |
| Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D = 200... | |
| Tracked Changes (Redline) - Aerospace series \x96 Stripping of electric cables | |
| Tracked Changes (Redline) - Aerospace series \x97 Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A \x97 Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x97 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x97 Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x97 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x97 Part 004: With signal contact \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x97 Part 005: With polarized signal contact \x97 Product standard | |
| Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, circular, coupled by threaded ring, fireresist ant or non fire-resistant, operating temperatures \x97 65 \xb0C to 175 \xb0C continuous, 200 \xb0C... | |
| Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fire-resistant, operating temperatures \x97 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous,... | |
| Tracked Changes (Redline) - Aerospace series \x97 Connectors, electrical, circular, coupled by threaded ring, fireresistantor non fireresistant, operating temperatures \x97 65\xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C... | |
| Tracked Changes (Redline) - Aerospace series \x97 Insert, MJ and M screw threads, helical coil \x97 Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x97 Nut, hexagonal, selflocking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature) /... | |
| Tracked Changes (Redline) - Automatic burner control systems for burners and appliances burning gaseous or liquid fuels | |
| Tracked Changes (Redline) - Domestic cooking appliances burning gas - Part 1-1: Safety - General | |
| Tracked Changes (Redline) - Domestic cooking appliances burning gas - Part 1-2: Safety - Appliances having forced-convection ovens | |
| Tracked Changes (Redline) - Domestic cooking appliances burning gas \x97 Part 2-2: Rational use of energy \x97 Appliances having forced-convection ovens and/or grills | |
| Tracked Changes (Redline) - Domestic cooking appliances burning gas Part 2-1: Rational use of energy \x97 General | |
| Tracked Changes (Redline) - Mobile elevating work platforms Part 1: Design calculations - Stability criteria - Construction - Safety - Examinations and tests | |
| Tracked Changes (Redline) - Qualification test of welders - Fusion welding Part 6: Cast irons | |
| Vitrified clay pipes and fittings and pipe joints for drains and sewers Part 10: Performance requirements | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers Part 1: Requirements | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers Part 4: Requirements for Special Fittings, Adaptors and Compatible Accessories | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers Part 5: Requirements for Perforated Vitrified Clay Pipes and Fittings | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers Part 6: Requirements for Vitrified Clay Manholes | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers Part 7: Requirements for Vitrified Clay Pipes and Joints for Pipe Jacking | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers: Part 2: Quality Control and Sampling | |
| Vitrified Clay Pipes and Fittings and Pipe Joints for Drains and Sewers: Part 3: Test Methods | |
| Washers, Flat, in Heat Resisting Steel, Passivated | |
| Washers, Flat, Large Diameter in Aluminium Alloy, Anodized or Chromated | |
| Washers, Flat, Large Diameter, in Alloy Steel, Cadmium Plated | |
| Washers, Flat, Large Diameter, in Heat Resisting Steel, Passivated | |
| Washers, Tab, in Heat Resisting Steel, Passivated | |
| Washers, Wire Locking, in Corrosion Resisting Steel, Passivated | |
| Waste Fitting for Sanitary Appliances Part 3: Quality Control | |
| Water Quality - Evaluation of the Aerobic Biodegradability of Organic Compounds in an Aqueous Medium - Static Test (Zahn-Wellens Method) | |
| Water quality - Method for the determination of electrical conductivity The | |
| Water Quality - Methods of Biological Sampling - Guidance on Handnet Sampling of Aquatic Benthic Macro-Invertebrates | |
| Water quality Design and use of quantitative samplers for benthic macro-invertebrates on stony substrata in shallow freshwaters | |
| Water Quality Evaluation in an Aqueous Medium of the 'Ultimate' Aerobic Biodegradability of Organic Compounds: Method by Analysis of Released Carbon Dioxide | |
| Water Quality Evaluation in an Aqueous Medium of the `Ultimate' Aerobic Biodegradability of Organic Compounds: Method by Determining the Oxygen Demand in a Closed Respirometer | |
| Water quality. Biological methods. Fresh water algal growth inhibition test with Scenedesmus subspicatus and Selenastrum capricornutum | |
| Wide-Mouth Glass Containers - Deviation from Flatness of Top Sealing Surface - Test Methods | |
| Wood Preservatives - Determination of the Protective Effectiveness Against Marine Borers |
| << Prev | Next >> |