Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
280
290
300
310
320
330
340
341
342
343
344
345
346
347
348
349
350
351
352
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
1620
| Product Name | Notes |
|---|---|
| Admixtures for Concrete, Mortar and Grout - Test Methods - Part 11: Determination of Air Void Characteristics in Hardened Concrete | |
| Admixtures for concrete, mortar and grout - Test methods - Part 13: Reference masonry mortar for testing mortar admixtures | |
| Admixtures for concrete, mortar and grout - Test methods - Part 1: Reference concrete and reference mortar for testing | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 10: Determination of Water Soluble Chloride Content | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 12: Determination of the Alkali Content of Admixtures | |
| Admixtures for concrete, mortar and grout - Test methods Part 13: Reference masonry mortar for testing mortar admixtures | |
| Admixtures for concrete, mortar and grout - Test methods Part 15: Reference concrete and method for testing viscosity modifying admixtures | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 1: Reference Concrete and Reference Mortar for Testing | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 2: Determination of Setting Time | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 4: Determination of Bleeding of Concrete | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 5: Determination of Capillary Absorption | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 6: Infrared Analysis | |
| Admixtures for Concrete, Mortar and Grout - Test Methods Part 8: Determination of the Conventional Dry Material Content | |
| Admixtures for concrete, mortar and grout Test methods Part 14: Determination of the effect on corrosion susceptibility of reinforcing steel by potentiostatic electro-chemical test | |
| Aerospace series - Adaptor, Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration | |
| Aerospace series - Adaptor, Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread... | |
| Aerospace series - Adaptor, Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Ringlocked fitting and Ring-locked fitting-reducer - Inch Series - Technical specification | |
| Aerospace series - Anthropometric dimensioning of aircraft seats | |
| Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency Part 001: Technical specification | |
| Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency Part 004: With signal contact... | |
| Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency Part 005: With polarized signal... | |
| Aerospace series - Arc Fault Circuit breakers, threepole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts -... | |
| Aerospace series - Arc fault circuit breakers, threepoles, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency Part 001: Technical specification | |
| Aerospace series - Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions,... | |
| Aerospace series - Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions... | |
| Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 002: General | |
| Aerospace Series - Commercial aircraft passenger seats - Reliability testing | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 021: Plug, size 2, without mounting holes, class A, C... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 025: Receptacle, size 2, with flange, class A, C and... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 026: Receptacle size 2 with ground block, class B and... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 131: Size 3 plug for rack and panel applications -... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 133: Size 3 receptacle for rack and panel application -... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 141: Size 4 plug for rack and panel applications -... | |
| Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 142: Size 4 receptacle for rack and panel application -... | |
| Aerospace series - Connectors, coaxial, radio frequency - Part 321: Type 3, N interface - Crimp assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 001: Technical specification | |
| Aerospace series - Connectors, coaxial, radio frequency Part 210: Type 2, TNC interface - Clamp nut assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 213: Type 2, TNC interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 220: Type 2, TNC interface - Crimp version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 221: Type 2, TNC interface - Crimp version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 222: Type 2, TNC interface - Crimp version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 311: Type 3, N interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 320: Type 3, N interface - Crimp version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 322: Type 3, N interface - Crimp version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 411: Type 4, C interface - Clamp nut assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 412: Type 4, C interface - Clamp nut assembly version - Square flange receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 413: Type 4, C interface - Clamp nut assembly version - Bulkhead receptacle - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 420: Type 4, C interface - Crimp assembly version - Straight plug - Product standard | |
| Aerospace series - Connectors, coaxial, radio frequency Part 421: Type 4, C interface - Crimp assembly version - Right angle plug - Product standard | |
| Aerospace series - Connectors, coaxial, radiofrequency Part 002: Specification of performances | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 001: Technical specification | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 002: Specification of performance and contact... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 003: Square flange receptacle - Product... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 004: Jam nut receptacle - Product... | |
| Aerospace series - Connectors, optical, circular, single and multipin, coupled by threaded ring, self-locking 1,25 mm diameter ferrule with removable alignment sleeve holder Part 005: Plug - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4531-101 contacts - Part 003: Module series 2 - Product standard | |
| Aerospace series - Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4531-101 contacts Part 002: Material | |
| Aerospace series - Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 002: Specification of performance | |
| Aerospace series - Connectors, optical, retangular, modular, operating temperature 125\xb0C, for EN 4531 contacts Part 001: Technical specification | |
| Aerospace series - Contact Memory Button (CMB) tags intended for aircraft use | |
| Aerospace series - Definitions of imperfections and defects in organic matrix composite materials | |
| Aerospace series - ECO efficiency of catering equipment Part 02: Oven equipment | |
| Aerospace series - ECO efficiency of catering equipment Part 03: Chilling equipment | |
| Aerospace series - ECO efficiency of catering equipment Part 04: Beverage makers | |
| Aerospace series - ECO efficiency of seats | |
| Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve Part 001: Technical specification | |
| Aerospace series - Environmental testing - High dynamic abrasion, mar, scratch and punch test in cabin interior | |
| Aerospace series - Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities Part 001: Technical specification | |
| Aerospace series - Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities Part 101: Multimode male termini size 16 - Technical specification | |
| Aerospace series - Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities Part 102: Multimode female termini size 16 - Technical specification | |
| Aerospace series - Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities Part 103: Multimode male termini size 12 - Technical specification | |
| Aerospace series - Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities Part 104: Multimode female termini size 12 - Technical specification | |
| Aerospace series - External spiral drive heads for threaded fasteners - Geometrical definition and fastener head wrenching configuration | |
| Aerospace series - Externally threaded fastener, 100\xb0 countersunk normal head, Spiral Drive Recess - Classification: 1 100 MPa (at ambient temperature)/425 \xb0C | |
| Aerospace series - Filler metals for welding Part 001: Technical specification | |
| Aerospace series - Filler metals for welding Part 002: Authorized filler metals | |
| Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 3 fastening holes - Inch series | |
| Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series | |
| Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series | |
| Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in heat resisting steel - Inch series | |
| Aerospace series - Flange couplings - Swivel flange with 3 fastening holes, in nickel alloy - Inch series | |
| Aerospace series - Flange couplings - Swivel flange with 4 fastening holes, in nickel alloy - Inch series | |
| Aerospace series - Flange couplings - Weld coupling, 90\xb0 elbow, in heat resisting steel - Inch series | |
| Aerospace series - Flange couplings - Weld coupling, 90\xb0 elbow, in nickel alloy - Inch series | |
| Aerospace series - Flange couplings - Weld coupling, straight, in heat resisting steel - Inch series | |
| Aerospace series - Flange couplings - Weld coupling, straight, in nickel alloy - Inch series | |
| Aerospace series - General and installation requirements for passenger seat fittings | |
| Aerospace series - General technical specification for standard parts | |
| Aerospace series - Handheld fire extinguishers with synthesis gases, for aircraft use - Technical specification and qualification conditions | |
| Aerospace series - Heat shrinkable moulded shapes Part 001: Technical specification | |
| Aerospace series - Heat shrinkable moulded shapes Part 002: Index of product standards and product dimensions | |
| Aerospace series - Heat shrinkable moulded shapes Part 101: Polyolefin, semi-rigid, limited fire hazard - Temperature range - 30 \xb0C to 105 \xb0C - Product standard | |
| Aerospace series - Hexavalent chromium free chemical conversion process of magnesium and magnesium alloys | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys Part 003: Technical specification | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys Part 004: In heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plating | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys Part 005: In heat resisting nickel base alloy NI-P101HT (WASPALOY), silver plating | |
| Aerospace series - Inserts, UNJ threads, self-locking, with self-broaching keys Part 006: In heat resisting steel FE-PA2601 (A286), MoS2 coated | |
| Aerospace series - Inserts, UNJ threads, self-locking, with selfbroaching keys Part 001: Installation and removal procedure | |
| Aerospace series - Inserts, UNJ threads, self-locking, with selfbroaching keys Part 002: Design standard | |
| Aerospace series - Installation and removal requirements for Ring locked fitting and reducer, 24\xb0 Cone up to 35 000 kPa (5 080 psi) - Inch Series | |
| Aerospace series - Laser surface marking by discoloration | |
| Aerospace series - Measurement methods regarding the lifetime behaviour of light units in a standardized aircraft-related environment | |
| Aerospace series - Metrological assessment procedure for kinematic fields measured by digital image correlation | |
| Aerospace series - Micro-arc oxidation of aluminium and aluminium alloys | |
| Aerospace series - Modular and Open Avionics Architectures Part 001: Architecture | |
| Aerospace series - Modular and Open Avionics Architectures Part 002: Common Functional Modules | |
| Aerospace series - Modular and Open Avionics Architectures Part 003: Communications/Netwo rk | |
| Aerospace series - Modular and Open Avionics Architectures Part 004: Packaging | |
| Aerospace series - Modular and Open Avionics Architectures Part 005: Software | |
| Aerospace series - Paints and varnishes - Chromate free non corrosion inhibiting two components cold curing primer for military application | |
| Aerospace series - Paints and varnishes - Corrosion inhibiting two components cold curing primer for military application | |
| Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application | |
| Aerospace series - Passive HF RFID tags intended for aircraft use | |
| Aerospace series - Passive UHF RFID for airborne use | |
| Aerospace series - Passive UHF RFID tags intended for aircraft use | |
| Aerospace series - Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) - Stock shape material - Material specification | |
| Aerospace series - Quick release fastening systems for non-structural and lining applications Part 02: Spring clamp stud combination | |
| Aerospace series - Quick release fastening systems for non-structural and lining applications Part 03: Stud - quick-release and locking | |
| Aerospace series - Quick release fastening systems for non-structural and lining applications Part 04: Spring clamp | |
| Aerospace series - Quick release fastening systems for non-structural and lining applications Part 05: Retaining washer | |
| Aerospace series - Rotorcraft immersion suits - Requirements, testing and marking | |
| Aerospace series - Rotorcraft life raft - Requirements, testing and marking | |
| Aerospace series - Screw, 100\xb0 countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235... | |
| Aerospace series - Screw, 100\xb0 countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated \x97 Classification: 900 MPa (at ambient temperature)/650 \xb0C | |
| Aerospace series - Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235 \xb0C... | |
| Aerospace series - Screws, 100\xb0 countersunk normal head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated \x97 Classification : 1 100 MPa (at ambient temperature)... | |
| Aerospace series - Screws, pan head, Spiral Drive Recess, threaded to head, in heat and corrosion resisting steel, passivated - Classification : 1 100 MPa (at ambient temperature) / 425... | |
| Aerospace series - Sensor based clamp load determination / high tensile bolts - Technical specification | |
| Aerospace series - Shock mount with bushes Part 2: Technical overview | |
| Aerospace series - Sleeves, heat-shrinkable, for binding, insulation and identification Part 201: Polyolefin identification sleeves - Operating Temperature range -55 \xb0C to 135 \xb0C - Product standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 002: Index of Product standards | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 102: Very flexible polymer - Operating temperature - 75 \xb0C to 150 \xb0C - Product standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 104: Semi-rigid polyvinylidene fluoride (PDVF) - Operating temperature - 55 \xb0C to 175 \xb0C - Product Standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 106: Limited fire hazard sleeving - Operating temperatures - 30 \xb0C to 105 \xb0C - Product standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 203: polyvinylidene fluoride (PVDF) Identification sleeves - Operating Temperature range -55\xbaC to 225\xbaC - Product Standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 204: Limited fire hazard identification sleeves - Operating Temperature range -40 \xb0C to 105 \xb0C - Product standard | |
| Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification Part 301: Adhesive lined polyolefin sleevings - Operating temperature - 55 \xb0C to 105 \xb0C - Product Standard | |
| Aerospace series - Spectral quality of LED luminaires used with photoluminescent marking systems | |
| Aerospace series - Steel 36NiCrMo16 (1.6773) - 1 000 MPa = Rm = 1 200 MPa - Bars - 100 mm = D = 250 mm | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 001: Plate, sheet and strip | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 002: Bar and section | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 003: Tube | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 004: Wire | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 005: Forging stock | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 006: Pre-production and production forgings | |
| Aerospace series - Steel and heat resisting alloys - Wrought products - Technical specification Part 007: Remelting stock | |
| Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D = 200 mm... | |
| Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D = 200 mm... | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Soft ened - Forging stock - a or D = 300 mm | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation remelted - Bars - a or D = 200 mm... | |
| Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars - a or D = 200 mm... | |
| Aerospace series - Steel FE-WM 3504 (X4CrNiMo16-5-1) - Air melted - Filler metal for welding - Wire and rod | |
| Aerospace series - Steel FEPM1507 (X1CrNiMoAlTi12-11-2 ) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D = 200 mm... | |
| Aerospace series - Steel X3CrNiMoAl (1.4534) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bars for machining - a or D = 200... | |
| Aerospace series - Steel X4CrNiMo16-5-1 - Air melted \x97 Hardened and tempered - Sheets and plates - 0,3 mm = a = 50 mm - 900 MPa = Rm =... | |
| Aerospace series - Steel X5CrNiCu 17-4 (1.4542) - Air melted - Solution treated and precipitation treated - Sheets and strips - a = 6 mm - Rm = 1 070... | |
| Aerospace series - Tartaric-Sulphuric-A cid anodizing of aluminium and aluminium wrought alloys for corrosion protection and paint pretreatment (TSA) | |
| Aerospace series - Test specification for vibration control components | |
| Aerospace series - Thermal drift of LED luminaires - Classification and measuring methods | |
| Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C | |
| Aerospace series - Tie rod with integrated bolts - Assembly code D, E and F | |
| Aerospace series - Tie Rod with integrated bolts - Assembly Code G, H and K | |
| Aerospace series - Tie Rod with integrated bolts - Locking clip | |
| Aerospace series - Tie rod with integrated bolts Part 1: Technical specification | |
| Aerospace series - Tie rod with integrated bolts Part 2: Overview construction kit | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 001: Plate, sheet and strip | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 002: Bar and section | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 003: Tube | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 004: Wire | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 005: Forging stock | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 006: Pre-production and production forgings | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 007: Remelting stock | |
| Aerospace series - Titanium and titanium alloys - Technical specification Part 008: Pre-production and production castings | |
| Aerospace series - Titanium Ti-P63002 (Ti5Al5Mo5V3Cr0.4Fe) - Rm = 1 300 MPa - Bars - De < 110 mm | |
| Aerospace series - Trivalent chromium based chemical conversion coatings for aluminium and aluminium alloys | |
| Aerospace series - Unmanned Aircraft Systems Part 002: Direct Remote identification | |
| Aerospace series - Welded and brazed assemblies for aerospace construction - Joints of metallic materials by electron beam welding Part 001: Quality of welded assemblies | |
| Aerospace series - Weldments and brazements for aerospace structures - Joints of metallic materials by laser beam welding - Quality of weldments | |
| Aerospace series - Wire and cable marking process, UV Laser | |
| Aerospace series \x96 LED colour and brightness ranking | |
| Aerospace series \x96 Pipe coupling 24\xb0 Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting \x96 Flareless End \x96 Inch Series \x96 Extra Fine Thread Pitch | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification Part 103: Fluoroelastomer sleeves \x96 Operating temperature -55 \xb0C to 200 \xb0C \x96 Product standard | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification Part 105: Semi-flexible polyvinylidene fluoride (PVDF) \x96 Temperature range -55 \xb0C to 150 \xb0C \x96 Product standard | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification Part 108: Limited fire hazard sleeving \x96 Operating temperatures \x96 65 \xb0C to 150 \xb0C \x96 Product standard | |
| Aerospace series \x96 X5CrNiCu15-5 (1.4545) \x96 Consumable electrode remelted (ESR or VAR) \x96 Solution treated and precipitation treated (H1025) \x96 Bar for machining \x96 a or D = 250 mm... | |
| Aerospace series \x97 Acceptance of the cosmetic variations in appearance of aircraft cabin parts | |
| Aerospace series \x97 Acid pickling of aluminum and aluminum alloy without hexavalent chromium | |
| Aerospace series \x97 Aluminium alloy 5086 \x97 H111 \x97 Extruded bars \x97 10 mm = D = 300 mm | |
| Aerospace series \x97 Aluminium alloy AL-P2024- Al Cu4Mg1 \x97 T351 \x97 Plate \x97 6 mm < a = 150 mm | |
| Aerospace series \x97 Anodic electrodeposition of hexavalent chromium free primer | |
| Aerospace series \x97 Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions,... | |
| Aerospace series \x97 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical Specification | |
| Aerospace series \x97 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 003: AD family, single, UV laser printable \x97 Product standard | |
| Aerospace series \x97 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 004: ADA family, single and multicore assembly \x97 Product standard | |
| Aerospace series \x97 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere \x97 Product standard | |
| Aerospace series \x97 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 006: AZA family, single and multicore assembl y, for use i n low pressure atmosphere... | |
| Aerospace series \x97 Circuit breakers, single and three poles dummies \x97 Product standard | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 022: Plug, size 2, with mounting holes, class A, C... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 023: Plug, size 2, with ground block, class B and... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 024: Receptacle size 2, class A, C and E \x97... | |
| Aerospace series \x97 Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 \xb0C (or 125 \xb0C) continuous Part 201: Locking and polarizing hardware \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 110: Type 1, BNC interface \x97 Clamp nut assembly version \x97 Straight plug \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 111: Type 1, BNC interface \x97 Clamp nut assembly version \x97 Right angle plug \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 112: Type 1, BNC interface \x97 Clamp nut assembly version \x97 Square flange receptacle \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 113: Type 1, BNC interface \x97 Clamp nut assembly version \x97 Bulkhead receptacle \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 211: Type 2, TNC interface \x97 Clamp nut assembly version \x97 Right angle plug \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 212: Type 2, TNC interface \x97 Clamp nut assembly version \x97 Square flange receptacle \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 310: Type 3, N interface \x97 Clamp nut assembly version \x97 Straight plug \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 312: Type 3, N interface \x97 Clamp nut assembly version \x97 Square flange receptacle \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 313: Type 3, N interface \x97 Clamp nut assembly version \x97 Bulkhead receptacle \x97 Product standard | |
| Aerospace series \x97 Connectors, coaxial, radio frequency Part 410: Type 4, C interface \x97 Clamp nut assembly version \x97 Straight plug \x97 Product standard | |
| Aerospace series \x97 Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 001: Technical specification | |
| Aerospace series \x97 Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 003: Module \x97 Product standard | |
| Aerospace series \x97 Connectors, optical, rectangular, modular, operating temperature 125 \xb0C, for EN 4639-10X contacts Part 004: Extraction tool \x97 Product standard | |
| Aerospace series \x97 Copperclad aluminium alloy conductors for electrical cables \x97 Product standard | |
| Aerospace series \x97 ECO efficiency of catering equipment Part 01: General conditions | |
| Aerospace series \x97 Electrical cables, installation \x97 Self-wrapping shielding (EMI) protective sleeve Part 002: General and list of product standard | |
| Aerospace series \x97 Electrical cables, installation \x97 Self-wrapping shielding (EMI) protective sleeve Part 003: Open sleeve \x97 Inside pressurized area \x97 EMI protection 5 kA \x97 Temperature range \x97 65... | |
| Aerospace series \x97 Electrical cables, installation \x97 Self-wrapping shielding (EMI) protective sleeve Part 004: Open sleeve \x97 Outside pressurized area \x97 EMI protection 10 kA \x97 Temperature range \x96 65... | |
| Aerospace series \x97 Embedded tags \x97 Choice of fixation for installation, removal and replacement of embedded tags | |
| Aerospace series \x97 Flange couplings \x97 Cap, in heat resisting steel \x97 Inch series | |
| Aerospace series \x97 Flange couplings \x97 Gasket seal with nickel alloy C seal \x97 Technical specification \x97 Inch series | |
| Aerospace series \x97 Flange couplings \x97 Gasket seal with nickel alloy C seal on heat resisting steel plate with 3 fastening holes \x97 Inch series | |
| Aerospace series \x97 Flange couplings \x97 Swivel flange with 4 fastening holes, in heat resisting steel \x97 Inch series | |
| Aerospace series \x97 Flange couplings up to 21 000 kPa \x97 Technical specification \x97 Inch series | |
| Aerospace series \x97 Heat shrinkable moulded shapes Part 102: Elastomeric, semi-rigid, temperature range -75 to 150 \xb0C \x97 Product Standard | |
| Aerospace series \x97 Heat-shrinkable moulded shapes Part 103: Fluoroelastomeric, temperature range -55 \xb0C to 200 \xb0C \x97 Product standard | |
| Aerospace series \x97 Hexavalent chromium free anodizing of aluminium and aluminium alloys | |
| Aerospace series \x97 Pipe coupling 8\xb030' in titanium alloy \x97 Equipped blind ferrules | |
| Aerospace series \x97 Polyetheretherketone with 55 % continuous carbon fibre by volume (PEEK-CF55) \x97 Stock shape material \x97 Material specification | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 01: Technical specification | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 02: Spring clamp stud combination | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 03: Spring clamp | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 04: Spring clamp \x97 One way tolerance compensation | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 05: Spring clamp \x97 Two ways tolerance compensation | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 06: Stud \x97 quick-release and locking | |
| Aerospace series \x97 Quick release fastening systems for non-structural applications Part 07: Retaining grommet | |
| Aerospace series \x97 Rotorcraft constant wear lifejackets \x97 Requirements, testing and marking | |
| Aerospace series \x97 Screw, 100\xb0 countersunk normal head, Spiral Drive Recess, close tolerance normal shank, short thread, in titanium alloy, aluminium IVD coated \x97 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x97 Screw, 100\xb0 countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated \x97 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x97 Screw, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated \x97 Classification: 1 100 MPa (at ambient temperature)/315... | |
| Aerospace series \x97 Shock mount with bushes Part 1: Technical specification | |
| Aerospace series \x97 Sleeving, heat-shrinkable, for binding, insulation and identification Part 001: Technical specification | |
| Aerospace series \x97 Sleeving, heat-shrinkable, for binding, insulation and identification Part 101: Polyolefin sleeving \x97 Operating temperatures -55 \xb0C to 135 \xb0C \x97 Product standard | |
| Aerospace series \x97 Sleeving, heat-shrinkable, for binding, insulation and identification Part 107: Polytetrafluoroethyl ene (PTFE) \x97 Operating temperatures \x97 65 \xb0C to 260 \xb0C \x97 Product standard | |
| Aerospace series \x97 Standardized measurement methods for comfort and living space criteria for aircraft passenger seats | |
| Aerospace series \x97 Standardized passenger seat weight information | |
| Aerospace series \x97 Steel FE-PM1504 (X1CrNiMoAlTi12-10-2 ) \x97 Vacuum induction melted and consumable electrode remelted \x97 Softened \x97 Forging stock \x97 a or D = 300 mm | |
| Aerospace series \x97 Steel X12CrNiMoV12-3 (1.4938) \x97 Air melted and consumable electrode remelted \x97 Hardened and tempered \x97 Bars \x97 De = 150 mm \x97 900 MPa = Rm =... | |
| Aerospace series \x97 Steel X4CrNiMo16-5-1 (1.4418) \x97 Air melted and electroslag remel t ed ( ESR) \x97 Hardened and tempered \x97 Bar \x97 De = 200 mm \x97 900 MPa... | |
| Aerospace series \x97 Steel X4CrNiMo16-5-1 (1.4418) \x97 Air melted and electroslag remelted (ESR) \x97 Hardened and tempered \x97 Bar \x97 De = 200 mm \x97 1 150 MPa = Rm... | |
| Aerospace series \x97 Steel X5CrNiCu 17-4 (1.4542) - Air melted - Solution treated and precipitation treated - Plates - 6 mm = a = 100 mm - Rm = 1... | |
| Aerospace series \x97 Surface treatments \x97 Test method for measurement of electrical contact resistance | |
| Aerospace series \x97 Test specification for verification of the permeability of electrical insulation | |
| Aerospace series \x97 Titanium Ti10V2Fe3Al \x97 Bars \x97 D < 110 mm \x97 Rm = 1 240 MPa | |
| Aerospace series \x97 Zinc-Nickel (12-16 % Ni) plating of steels with specified tensile strength = 1450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners | |
| Aluminium and Aluminium Alloys - Extrusion Ingots - Specifications | |
| Aluminium and Aluminium Alloys - Rolling Ingots - Specifications | |
| Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery | |
| Aluminium and Aluminium Alloys - Sheet, Strip and Plate Part 1: Technical Conditions for Inspection and Delivery | |
| Aluminium and Aluminium Alloys - Sheet, Strip and Plate Part 2: Mechanical Properties | |
| Aluminium and Aluminium Alloys - Sheet, Strip and Plate Part 3: Tolerances on Shape and Dimensions for Hot-Rolled Products | |
| Aluminium and Aluminium Alloys - Sheet, Strip and Plate Part 4: Tolerances on Shape and Dimensions for Cold-Rolled Products | |
| Cable networks for television signals, sound signals and interactive services - Part 8: Electromagnetic compatibility for networks | |
| Cable networks for television signals, sound signals and interactive services Part 2-4: Interference Mitigation Filters operating in the 700 MHz and 800 MHz bands for DTT reception | |
| Cable networks for television signals, sound signals and interactive services Part 2: Electromagnetic compatibility for equipment | |
| Cable networks for television signals, sound signals and interactive services Part 7: System performance | |
| Cable networks for television signals, sound signals and interactive services Part 8: Electromagnetic compatibility for networks | |
| Cable Trunking and Cable Ducting Systems for Electrical Installations - Part 1: General Requirements | |
| Cable trunking systems and cable ducting systems for electrical installations - Part 2-1: Cable trunking systems and cable ducting systems intended for mounting on walls and ceilings | |
| Cable trunking systems and cable ducting systems for electrical installations - Part 2-2: Particular requirements for cable trunking systems and cable ducting systems intended for mounting underfloor, flushfloor, or onfloor... | |
| Cable Trunking Systems and Cable Ducting Systems for Electrical Installations - Part 2-3: Particular Requirements for Slotted Cable Trunking Systems Intended for Installation in Cabinets | |
| Cable trunking systems and cable ducting systems for electrical installations - Part 2-4: Particular requirements for service poles and service posts | |
| Cable trunking systems and cable ducting systems for electrical installations \x97 Part 1: General requirements | |
| Cable trunking systems and cable ducting systems for electrical installations Part 2-1: Cable trunking systems and cable ducting systems intended for mounting on walls and ceilings | |
| Cabled Distribution Systems for Television and Sound Signals Part 1: Safety Requirements | |
| Cabled Distribution Systems for Television and Sound Signals Part 2: Electromagnetic Compatibility for Equipment | |
| Cabled Distribution Systems for Television and Sound Signals Part 3: Active Coaxial Wideband Distribution Equipment | |
| Cabled Distribution Systems for Television and Sound Signals Part 4: Passive Coaxial Wideband Distribution Equipment | |
| Cabled Distribution Systems for Television and Sound Signals Part 5: Headend Equipment | |
| Cabled Distribution Systems for Television and Sound Signals Part 6: Optical Equipment | |
| Cabled Distribution Systems for Television and Sound Signals Part 7: System Performance | |
| Cabled Distribution Systems for Television, Sound and Interactive Multimedia Signals Part 9: Interfaces for CATV/SMATV Headends and Similar Professional Equipment for DVB/MPEG-2 Transport Streams | |
| Cabled Networks for Television Signals, Sound Signals and Interactive Services - Part 10: System Performance for Return Paths | |
| Cast Resin Partitions for Metal-Enclosed Gas-Filled High-Voltage Switchgear and Controlgear | |
| Concrete Roofing Tiles and Fittings - Product Specifications | |
| Concrete Roofing Tiles and Fittings - Test Methods | |
| Concrete roofing tiles and fittings for roof covering and wall cladding - Product specifications | |
| Conduit Systems for Electrical Installations Part 1: General Requirements | |
| Conduit Systems for Electrical Installations Part 2: Particular Requirements Section 2.1: Rigid Conduit Systems | |
| Conduit Systems for Electrical Installations Part 2: Particular Requirements Section 2.2: Pliable Conduit Systems | |
| Conduit Systems for Electrical Installations Part 2: Particular Requirements Section 2.3: Flexible Conduit Systems | |
| Construction and Testing of Miners' Caplamps in Relation to the Risk of Explosion, for Mines Susceptible to Firedamp | |
| Corr.1 Electrical Apparatus for Potentially Explosive Atmospheres - Type of Protection "n" | |
| Dedicated Liquefied Petroleum Gas Appliances - Barbecues for Outdoor Use | |
| Dedicated Liquefied Petroleum Gas Appliances - Independent Hotplates, Including Those Incorporating a Grill for Outdoor Use | |
| Dedicated Liquefied Petroleum Gas Appliances - Multi-Purpose Boiling Burners for Outdoor Use | |
| District heating and district cooling pipes \x97 Bonded pipe systems for directly buried hot and cold water networks Part 2: Factory made steel service valve assembly for steel service pipes,... | |
| District heating pipes - Bonded single and twin pipe systems for buried hot water networks Part 1: Joint casing assemblies and thermal insulation for hot water networks in accordance with... | |
| District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Steel valve assembly for steel service pipes, polyurethane thermal insulation and outer casing of polyethylene... | |
| District heating pipes \x97 Bonded single pipe systems for directly buried hot water networks Part 1: Factory made steel shut-off valve assembly for steel service pipes, polyurethane thermal insulation and... | |
| Domestic and Similar Electronic Equipment Interconnection Requirements: Peritelevision Connector | |
| Earth Moving Machinery - Safety Part 1: General Requirements | |
| Earth-Moving Machinery - Safety - Part 10: Requirements for Trenchers | |
| Earth-moving machinery - Safety - Part 11: Requirements for earth and landfill compactors | |
| Earth-moving machinery - Safety - Part 12 : Requirements for cable excavators | |
| Earth-moving machinery - Safety - Part 13: Requirements for rollers | |
| Earth-moving machinery - Safety - Part 1: General requirements | |
| Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers | |
| Earth-moving machinery - Safety - Part 3: Requirements for loaders | |
| Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders | |
| Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators | |
| Earth-moving machinery - Safety - Part 6: Requirements for dumpers | |
| Earth-Moving Machinery - Safety - Part 7: Requirements for Scrapers | |
| Earth-Moving Machinery - Safety - Part 8: Requirements for Graders | |
| Earth-Moving Machinery - Safety - Part 9: Requirements for Pipelayers | |
| Earth-Moving Machinery - Safety Part 11: Requirements for Earth and Landfill Compactors | |
| Earth-moving machinery - Safety Part 1: General requirements | |
| Earth-Moving Machinery - Safety Part 2: Requirements for Tractor-Dozers | |
| Earth-Moving Machinery - Safety Part 3: Requirements for Loaders | |
| Earth-Moving Machinery - Safety Part 4: Requirements for Backhoe Loaders | |
| Earth-Moving Machinery - Safety Part 5: Requirements for Hydraulic Excavators | |
| Earth-Moving Machinery - Safety Part 6: Requirements for Dumpers | |
| Electrical Apparatus for Potentially Explosive Atmospheres - Electrostatic Hand-Held Spraying Equipment | |
| Electrical Apparatus for Potentially Explosive Atmospheres - General Requirements | |
| Electrical Apparatus for Potentially Explosive Atmospheres - Increased Safety 'e' | |
| Electrical Apparatus for Potentially Explosive Atmospheres - Intrinsic Safety 'i' | |
| Electrical Apparatus for Potentially Explosive Atmospheres - Pressurized Apparatus 'p' | |
| Electrical apparatus for potentially explosive atmospheres. Flameproof enclosures 'd' | |
| Electrical apparatus for potentially explosive atmospheres. Oil immersion 'o' | |
| Electrical apparatus for potentially explosive atmospheres. Powder filling 'q' | |
| Electrical apparatus for the detection and measurement of combustible gases General requirements and test methods | |
| Electrical Apparatus for the Detection and Measurement of Combustible Gases Performance Requirements for Group I Apparatus Indicating up to 100 Percent (V/V) Methane | |
| Electrical Apparatus for the Detection and Measurement of Combustible Gases Performance Requirements for Group I Apparatus Indicating up to 5 % (V/V) Methane in Air | |
| Electrical Apparatus for the Detection and Measurement of Combustible Gases Performance Requirements for Group II Apparatus Indicating up to 100 Percent (V/V) Gas | |
| Electrical apparatus for the detection and measurement of combustible gases. Performance requirements for Group II apparatus indicating up to 100 % lower explosive limit | |
| Electromagnetic Compatibility - Generic Emission Standard Part 1: Residential, Commercial and Light Industry | |
| Electromagnetic Compatibility - Generic Emission Standard Part 2: Industrial Environment | |
| Electromagnetic Compatibility - Generic Immunity Standard Part 1: Residential, Commercial and Light Industry | |
| Electromagnetic Compatibility - Generic Immunity Standard Part 2: Industrial Environment | |
| Electrostatic hand-held spraying equipment \x97 Safety requirements - Part 1: Hand-held spraying equipment for ignitable liquid coating materials | |
| Electrostatic hand-held spraying equipment \x97 Safety requirements - Part 2: Hand-held spraying equipment for ignitable coating powder | |
| Electrostatic hand-held spraying equipment \x97 Safety requirements - Part 3: Hand-held spraying equipment for ignitable flock | |
| Electrostatic Hand-Held Spraying Equipment for Non-Flammable Material for Painting and Finishing | |
| Fasteners - Surface Discontinuities - Nuts | |
| Fibre-cement profiled sheets and fittings - Product specification and test methods | |
| Fibre-Cement Profiled Sheets and Fittings for Roofing - Product Specification and Test Methods | |
| Fibre-cement slates and fittings - Product specification and test methods | |
| Fibre-Cement Slates and Their Fittings for Roofing - Product Specification and Test Methods | |
| Flat Non-Wirable Two-Pole Plugs, 2,5 A 250 V, with Cord, for the Connection of Class II-Equipment for Household and Similar Purposes | |
| Flexible Sheets for Waterproofing - Determination of Foldability at Low Temperature - Part 5: Plastic and Rubber Sheets for Roof Waterproofing | |
| Gas-Fired Central Heating Boilers - Type C Boilers of Nominal Heat Input Not Exceeding 70 kW | |
| General Principles for Qualification and Certification of NDT Personnel | |
| General Requirements for Components Used in Discharge Pipes, Drains and Sewers for Gravity Systems | |
| Guide for Selection, Installation, Use and Maintenance of Apparatus for the Detection of and Measurement of Combustible Gases or Oxygen | |
| High-visibility warning clothing for professional use - Test methods and requirements | |
| High-Visibility Warning Clothing | |
| High-voltage switchgear and controlgear \x96 Gas-filled wrought aluminium and aluminium alloy enclosures | |
| High-voltage switchgear and controlgear \x97 Gas-filled cast aluminium alloy enclosures | |
| Home and Building Electronic Systems (HBES) - Part 1: Standardization structure | |
| Home and building electronic systems (HBES) - Part 2-2: System overview - General technical requirements | |
| Home and Building Electronic Systems (HBES) Part 2-1: System Overview - Architecture | |
| Home and Building Electronic Systems (HBES) Part 2-2: System Overview - General Technical Requirements | |
| Home and Building Electronic Systems (HBES) Part 2-3: System overview General functional safety requirements for products intended to be integrated in HBES | |
| Low Profile Connectors (IS-1) for Implantable Pacemakers | |
| Low-voltage switchgear and controlgear - Control switches - Position switches 30 \xd7 55 - Dimensions and characteristics | |
| Low-voltage switchgear and controlgear - Control switches - Position switches 42,5 x 80 - Dimensions and characteristics | |
| Medical Devices - Electrically-Generat ed Alarm Signals | |
| Medical electrical equipment - Part 2: Particular requirements for safety - Section 2.29 Specification for peritoneal dialysis equipment | |
| Mini-Couplers for the Interconnection of Electrical Mains Supplied Equipment in Road Vehicles | |
| Mobile road construction machinery - Safety - Part 1: Common requirements | |
| Mobile road construction machinery - Safety - Part 2: Specific requirements for road-milling machines | |
| Mobile road construction machinery - Safety - Part 3: Specific requirements for soil-stabilizing machines and recycling machines | |
| Mobile road construction machinery - Safety - Part 4: Specific requirements for compaction machines | |
| Mobile road construction machinery - Safety - Part 6: Specific requirements for paver-finishers | |
| Mobile Road Construction Machinery - Safety Part 1: Common Requirements | |
| Mobile Road Construction Machinery - Safety Part 2: Specific Requirements for Road- Milling Machines | |
| Mobile Road Construction Machinery - Safety Part 3: Specific Requirements for Soil Stabilization Machines | |
| Mobile Road Construction Machinery - Safety Part 4: Specific Requirements for Compaction Machines | |
| Mobile Road Construction Machinery - Safety Part 5: Specific Requirements for Joint Cutters | |
| Mobile road construction machinery Safety Part 6: Specific requirements for paver-finishers | |
| Preinsulated Bonded Pipe Systems for Underground Hot Water Networks - Joint Assembly for Steel Service Pipes, Polyurethane Thermal Insulation and Outer Casing of Polyethylene | |
| Preinsulated Bonded Pipe Systems for Underground Hot Water Networks - Steel Valve Assembly for Steel Service Pipes, Polyurethane Thermal Insulation and Outer Casing of Polyethylene | |
| Pressure Gauges - Vocabulary | |
| Protective Clothing - Protection Against Liquid Chemicals - Part 1: Performance Requirements for Chemical Protective Clothing with Liquid-Tight Connections between Different Parts of the Clothing (Type 3 Equipment) | |
| Protective Clothing - Protection Against Liquid Chemicals - Performance Requirements for Chemical Protective Clothing with Liquid-Tight Connections between Different Parts of the Clothing (Type 3 Equipment) | |
| Protective Clothing - Protection Against Liquid Chemicals - Performance Requirements for Chemical Protective Clothing with Spray- Tight Connections Between Different Parts of the Clothing (Type 4 Equipment) | |
| Protective Clothing - Protection Against Liquid Chemicals - Performance Requirements for Garments Providing Protection to Parts of the Body | |
| Protective Clothing - Protection Against Liquid Chemicals - Test Method: Determination of Resistance to Penetration by Spray (Spray Test) | |
| Protective Clothing for Firefighters - Requirements and Test Methods for Protective Clothing for Firefighting | |
| Protective Clothing for Use in Welding and Allied Processes Part 1: General Requirements | |
| Radio Data System (RDS) | |
| RF Characteristics of MAC AM-VSB Cable Receivers | |
| Rotorcraft - Emergency Breathing Systems (EBS) - Requirements, testing and marking | |
| Safety of Electric Toys | |
| Safety of Household and Similar Electrical Appliances - Particular Requirements for Bulk-Milk Coolers | |
| Safety of Household and Similar Electrical Appliances. Requirements for the Connection of Washing Machines, Dishwashers and Tumbler Dryers to the Water Mains | |
| Signalling on Low Voltage Electrical Installations in the Frequency Range 3 kHz to 148,5 kHz - Part 4-2: Low Voltage Decoupling Filters - Safety Requirements | |
| Signalling on Low- Voltage Electrical Installations in the Frequency Range 3 kHz to 148.5 kHz Part 1: General Requirements, Frequency Bands and Electromagnetic Disturbances | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 1: General requirements, frequency bands and electromagnetic disturbances | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of... | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-2: Immunity requirements for mains communications equipment and systems operating in the range of... | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communications equipment and systems operating in the range of... | |
| Signalling on Low-Voltage Electrical Installations in the Frequency Range 3 kHz to 148,5 kHz - Part 4-1: Low Voltage Decoupling Filters - Generic Specification | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-3: Low voltage decoupling filter - Incoming filter | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low voltage decoupling filter - Impedance filter | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-5: Low voltage decoupling filter Segmentation filter | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 7: Equipment impedance | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz and 1,6 MHz to 30 MHz - Part 4-7: Portable low voltage decoupling filters - Safety... | |
| Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-6: Low voltage decoupling filters Phase coupler | |
| Specification for Ceramic pressurized hollow insulators for high-voltage switchgear and controlgear | |
| Specification for Conduit Systems for Cable Management - Part 2: Particular Requirements Section 2.4: Conduit Systems Buried Underground | |
| Torches and Guns for Arc Welding | |
| Tracked Changes (Redline) - Admixtures for concrete, mortar and grout - Test methods - Part 15: Reference concrete and method for testing viscosity modifying admixtures | |
| Tracked Changes (Redline) - Admixtures for concrete, mortar and grout - Test methods - Part 1: Reference concrete and reference mortar for testing | |
| Tracked Changes (Redline) - Admixtures for concrete, mortar and grout - Test methods - Part 6: Infrared analysis | |
| Tracked Changes (Redline) - Admixtures for concrete, mortar and grout \x97 Test methods Part 13: Reference masonry mortar for testing mortar admixtures | |
| Tracked Changes (Redline) - Aerospace series - Anodic electrodeposition of hexavalent chromium free primer | |
| Tracked Changes (Redline) - Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 002: General | |
| Tracked Changes (Redline) - Aerospace series - Filler metals for welding - Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Hexavalent chromium free anodizing of aluminium and aluminium alloys | |
| Tracked Changes (Redline) - Aerospace series - Passive UHF RFID for airborne use | |
| Tracked Changes (Redline) - Aerospace series - Quick release fastening systems for non-structural applications Part 01: Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Quick release fastening systems for non-structural applications Part 03: Spring clamp | |
| Tracked Changes (Redline) - Aerospace series - Sleeving, heatshrinkable, for binding, insulation and identification Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Standardized passenger seat weight information | |
| Tracked Changes (Redline) - Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a... | |
| Tracked Changes (Redline) - Aerospace series - Titanium and titanium alloys - Part 002: Bars and section - Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Titanium and titanium alloys - Part 003: Tubes - Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Titanium and titanium alloys - Part 004: Wires - Technical specification | |
| Tracked Changes (Redline) - Aerospace series - Wire and cable marking process, UV Laser | |
| Tracked Changes (Redline) - Aerospace series 0 Rotorcraft Emergency Breathing Systems (EBS) - Requirements, testing and marking | |
| Tracked Changes (Redline) - Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 005: AZ family, single, for use in low pressure atmosphere \x96... | |
| Tracked Changes (Redline) - Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 006: AZA family, single and multicore assembly, for use in low... | |
| Tracked Changes (Redline) - Aerospace series \x97 Acid pickling of aluminium and aluminium alloys without hexavalent chromium | |
| Tracked Changes (Redline) - Aerospace series \x97 Steel and heat resisting alloys \x97 Wrought products \x97 Technical specification Part 002: Bar and section | |
| Tracked Changes (Redline) - Aerospace series \x97 Titanium and titanium alloys \x97 Part 001: Plates, sheets and strips \x97 Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x97 Titanium and titanium alloys \x97 Part 005: Forging stock \x97 Technical specification | |
| Tracked Changes (Redline) - Aerospace series \x97 Titanium and titanium alloys \x97 Part 007: Remelting stock \x97 Technical specification | |
| Tracked Changes (Redline) - Aluminium and aluminium alloys \x97 Sheet, strip and plate Part 1: Technical conditions for inspection and delivery | |
| Tracked Changes (Redline) - District heating pipes \x97 Bonded single pipe systems for directly buried hot water networks \x97 Part 1: Factory made steel shut-off valve assembly for steel service... | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 12: Requirements for cable excavators | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 1: General requirements | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 2: Requirements for tractor-dozers | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 3: Requirements for loaders | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 6: Requirements for dumpers | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 7: Requirements for scrapers | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 8: Requirements for graders | |
| Tracked Changes (Redline) - Earth-moving machinery - Safety - Part 9: Requirements for pipelayers | |
| Tracked Changes (Redline) - Earth-moving machinery \x97 Safety \x97 Part 10: Requirements for trenchers | |
| Tracked Changes (Redline) - Earth-moving machinery \x97 Safety \x97 Part 11: Requirements for earth- and landfill compactors | |
| Tracked Changes (Redline) - Earth-moving machinery \x97 Safety \x97 Part 5: Requirements for hydraulic excavators | |
| Tracked Changes (Redline) - General requirements for components used in drains and sewers | |
| Tracked Changes (Redline) - Hand-held electrostatic application equipment for non-ignitable liquid coating materials - Safety requirements | |
| Tracked Changes (Redline) - High-voltage switchgear and controlgear - Gas-filled welded composite enclosures of cast and wrought aluminium alloys | |
| Tracked Changes (Redline) - High-Voltage switchgear and controlgear - Insulating pressurised partitions for gas filled metal enclosures | |
| Tracked Changes (Redline) - High-Voltage Switchgear and Controlgear \x96 Gas-filled wrought steel enclosures | |
| Tracked Changes (Redline) - Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the appearance after exposure at 150 \xb0C | |
| Tracked Changes (Redline) - Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the resistance to impact of profiles by falling mass | |
| Tracked Changes (Redline) - Plastics \x96 Poly(vinyl chloride) (PVC) based profiles \x96 Determination of heat reversion | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-3: Immunity requirements for mains communicating equipment operating in the... | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz \x97 Part 4-1: Low voltage decoupling filters \x97 Generic specification | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz \x97 Part 4-3: Low voltage decoupling filter. Incoming filter | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz \x97 Part 4-4: Low voltage decoupling filter \x97 Impedance filter | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz \x97 Part 4-5: Low voltage decoupling filter \x97 Segmentation filter | |
| Tracked Changes (Redline) - Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz \x97 Part 4-6: Low voltage decoupling filters \x97 Phase coupler | |
| Tracked Changes (Redline) - Specification for dedicated liquefied petroleum gas appliances - Independent stoves, including those incorporating a grill for outdoor use | |
| Tracked Changes (Redline) - Specification for dedicated liquefied petroleum gas appliances \x97 Multi purpose boiling burners for outdoor use \x97 Cooking vessels with a diameter greater than 300 mm | |
| Tracked Changes (Redline) - Wood preservatives \x97 Determination of the toxic values against larvae of Hylotrupes bajulus (Linnaeus) \x97 (Laboratory method) | |
| Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Appearance After Exposure at 150 Degrees Celsius - Test Method | |
| Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Determination of Heat Reversion | |
| Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Determination of the Resistance to Impact of Main Profiles by Falling Mass | |
| Welded Composite Enclosures of Cast and Wrought Aluminium Alloys for Gas-Filled High-Voltage Switchgear and Controlgear | |
| Welding Consumables - Covered Electrodes for Manual Metal Arc Welding of Non Alloy and Fine Grain Steels - Classification | |
| Wood preservatives - Determination of eradicant action against larvae of Anobium punctatum (De Geer) (laboratory method) | |
| Wood Preservatives - Determination of the Protective Effectiveness Against Anobium Punctatum (De Geer) by Egg-Laying and Larval Survival Part 1: Application by Surface Treatment (Laboratory Method) | |
| Wood Preservatives - Determination of the Protective Effectiveness Against Anobium Punctatum (De Geer) by Egg-Laying and Larval Survival Part 2: Application by Impregnation (Laboratory Method) | |
| Wood preservatives Determination of the toxic values against larvae of Hylotrupes bajulus (Linnaeus) (Laboratory method) | |
| Workplace Atmospheres - General Requirements for the Performance of Procedures for the Measurement of Chemical Agents | |
| Workplace Atmospheres - Size Fraction Definitions for Measurement of Airborne Particles | |
| Workplace exposure - General requirements for the performance of procedures for the measurement of chemical agents | |
| Wrought Steel Enclosures for Gas-Filled High-Voltage Switchgear and Controlgear |
| << Prev | Next >> |