Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
290
300
310
320
330
340
343
344
345
346
347
348
349
350
351
352
353
354
355
360
370
380
390
400
410
450
500
550
600
650
700
1000
1500
1620
| Product Name | Notes |
|---|---|
| Abrasion Resistance of Protective Clothing Material - Test Methods | |
| Adhesives - Determination of Apparent Density of Powder and Granule Adhesives | |
| Adhesives - Determination of Density | |
| Adhesives for Leather and Footwear Materials - Bond Strength - Minimum Requirements and Adhesive Classification | |
| Aluminium and Aluminium Alloys - Foil - Part 1: Techinical Conditions for Inspection and Delivery | |
| Aluminium and aluminium alloys - Foil - Part 2: Mechanical properties | |
| Aluminium and Aluminium Alloys - Foil Part 3: Tolerances on Dimensions | |
| Aluminium and Aluminium Alloys - Foil Part 4: Special Property Requirements | |
| Aluminium and Aluminium Alloys - Impact Extrusion Slugs Obtained From Wrought Products - Specifications | |
| Aluminium and Aluminium Alloys - Rolled Products for Cans, Closures and Lids - Specifications | |
| Aluminium and Aluminium Alloys - Wrought Products - Temper Designations | |
| Basic standard for the evaluation of workers' exposure to electric and magnetic fields from equipment and installations for the production, transmission and distribution of electricity | |
| Basic standard for the in-situ assessment of a broadcast site related to general public exposure to radio frequency electromagnetic fields | |
| Bitumen Shingles with Mineral and/or Synthetic Reinforcements | |
| Cable management systems - Test method for content of halogens | |
| Clay Roofing Tiles for Discontinuous Laying - Determination of Physical Characteristics - Part 2: Test for Frost Resistance | |
| Clay Roofing Tiles for Discontinuous Laying - Determination of Physical Characteristics Part 1: Impermeability Test | |
| Clay Roofing Tiles for Discontinuous Laying - Flexural Strength Test | |
| Clinical Investigation of Medical Devices for Human Subjects | |
| Collection, logistics & treatment requirements for end-of-life household appliances containing volatile fluorocarbons or volatile hydrocarbons | |
| Collection, logistics & Treatment requirements for WEEE \x97 Part 1: General treatment requirements | |
| Collection, logistics & Treatment requirements for WEEE Part 2-2: Treatment requirements for WEEE containing CRTs and flat panel displays | |
| Collection, logistics & treatment requirements for WEEE Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC | |
| Collection, logistics & treatment requirements for WEEE Part 2-4: Treatment requirements for photovoltaic panels | |
| Collection, logistics and treatment requirements for WEEE Part 2-1: Treatment requirements for lamps | |
| Communications protocol to transport satellite delivered signals over IP networks | |
| Compact Equipment Assembly for Distribution Substations (CEADS) | |
| Conductors for overhead lines - Aluminium Conductors Steel Supported (ACSS) | |
| Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables Part 1: General requirements | |
| Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables Part 2: Polyethylene (PE), Polypropylene (PP) or Unplasticized poly(viny chloride) (PVC-U) conduit systems -... | |
| Connecting terminal flags for bushings from 250 A to 4 000 A for insulating liquid filled transformers | |
| Contact Interface for Automated Connection Device | |
| Corrugated bitumen sheets - Product specification and test methods | |
| Corrugated Bitumen Sheets | |
| Decorative Fuel-Effect Gas Appliances | |
| Dedicated Liquefied Petroleum Gas Appliances - Portable Vapour Pressure Liquefied Petroleum Gas Appliances | |
| Ductile Iron Pipes, Fittings, Accessories and Their Joints for Water Pipelines - Requirements and Test Methods | |
| Durability - Measurement method for the assessment of the reliability of washing machines for household use | |
| Ecodesign for power drive systems, motor starters, power electronics & their driven applications Part 1: General requirements for setting energy efficiency standards for power driven equipment using the extended product... | |
| Ecodesign for power drive systems, motor starters, power electronics & their driven applications Part 2: Energy efficiency indicators for power drive systems and motor starters | |
| Ecodesign for power drive systems, motor starters, power electronics and their driven applications Part 3: Quantitative eco design approach through life cycle assessment including product category rules and the content... | |
| Ecodesign requirements for computers and computer servers | |
| Ecodesign requirements for small power transformers | |
| Electric cables - Accessories - Material characterization Part 1: Fingerprinting for resinous compounds | |
| Electric cables - Accessories - Material characterization Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV | |
| Electric cables - Accessories - Material characterization Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV | |
| Electric cables - Guide to use for cables with a rated voltage not exceeding 450/750 V (U0/U) - Part 1: General guidance | |
| Electric cables - Guide to use for cables with a rated voltage not exceeding 450/750 V (U0/U) - Part 2: Specific guidance related to EN 50525 cable types | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-82: Cables for general applications - Cables with crosslinked elastomeric insulation... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 3-11: Cables with special fire performance - Flexible cables with halogen-free... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 3-31: Cables with special fire performance - Single core non-sheathed cables... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-81: Cables for general applications - Cables with crosslinked elastomeric covering for... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 2-83: Cables for general applications - Multicore cables with crosslinked silicone rubber... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 3-21: Cables with special fire performance - Flexible cables with halogen-free crosslinked... | |
| Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) Part 3-41: Cables with special fire performance - Single core non-sheathed cables with... | |
| Electric cables \x97 Charging cables for electric vehicles (BT(DE/NOT)259) | |
| Electric cables \x97 Charging cables for electric vehicles | |
| Electric cables \x97 Extended application of test results for reaction to fire | |
| Electric cables \x97 Fire resistance test for unprotected electric cables (P classification) | |
| Electric cables for photovoltaic systems (BT(DE/NOT)258) | |
| Electric dishwashers for commercial use \x97 Test methods for measuring the performance | |
| Electric forced convection ovens, steam cookers and combination ovens for professional use \x97 Test methods for measuring the performance | |
| Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Environmental aspects Part 1: Requirements for repairability | |
| Electric motor-operated tools - Dust measurement procedure Part 1: General requirements | |
| Electric motor-operated tools - Dust measurement procedure Part 2-14: Particular requirements for planers | |
| Electric motor-operated tools - Dust measurement procedure Part 2-5: Particular requirements for circular saws | |
| Electric motor-operated tools - Dust measurement procedure Part 3-1: Particular requirements for transportable table saws | |
| Electric motor-operated tools - Dust measurement procedure Part 3-9: Particular requirements for transportable mitre saws | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-11: Particular requirements for jig and sabre saws | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-14: Particular requirements for planers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-17: Particular requirements for routers and trimmers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-19: Particular requirements for jointers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-1: Particular requirements for diamond core drills | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-22: Particular requirements for cut-off machines and wall chasers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-3: Particular requirements for concrete grinders and disk-type sanders | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-4: Particular requirements for sanders other than disk type | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-5: Particular requirements for circular saws | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 2-6: Particular requirements for hammers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 3-1: Particular requirements for transportable table saws | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 3-3: Particular requirements for transportable planers and thicknessers | |
| Electric motor-operated tools \x97 Dust measurement procedure Part 3-9: Particular requirements for transportable mitre saws | |
| Electric room heating, underfloor heating, characteristics of performance \x97 Definitions, method of testing, sizing and formula symbols | |
| Electrical and electronic household and office equipment - Measurement of low power consumption | |
| Electrical and electronic household and office equipment - Measurement of networked standby power consumption of edge equipment | |
| Electrical apparatus for the detection and measurement of toxic and combustible gases in car parks and tunnels Part 1: General performance requirements and test methods for the detection and measurement... | |
| Electrical equipment used for detection and concentration measurement of refrigerant gases \x97 Performance requirements and test methods | |
| Electromagnetic Compatibility - Immunity Requirements for Household Appliances, Tools and Similar Apparatus - Product Family Standard | |
| Electromagnetic compatibility - Product family standard for audio, video, audio-visual and entertainment lighting control apparatus for professional use - Part 1: Emissions | |
| Electromagnetic Compatibility - Product Family Standard for Audio, Video, Audio-Visual and Entertainment Lighting Control Apparatus for Professional Use Part 1: Emission | |
| Electromagnetic Compatibility - Product Family Standard for Audio, Video, Audio-Visual and Entertainment Lighting Control Apparatus for Professional Use Part 2: Immunity | |
| Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 1: Emission | |
| Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard | |
| Electromagnetic Compatibility - Requirements for Household Appliances, Electric Tools and Similar Apparatus Part 1: Emission - Product Family Standard | |
| Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus Part 1: Emission | |
| Electromagnetic Compatibility - Requirements for Household Appliances, Electric Tools and Similar Apparatus Part 2: Immunity - Product Family Standard | |
| Electromagnetic compatibility \x97 Radio frequency emission \x97 Statistical considerations in the determination of compliance for mass-produced products with requirements for unwanted radio frequency emission | |
| Electromagnetic compatibility of multimedia equipment - Emission Requirements | |
| Electromagnetic compatibility of multimedia equipment - Immunity requirements | |
| Electromagnetic compatibility of multimedia equipment \x97 Immunity requirements | |
| Electromagnetic compatibility of multimedia equipment. Emission Requirements | |
| Electromagnetic Immunity of Broadcast Receivers and Associated Equipment | |
| Electronic portable and transportable apparatus designed to detect and measure carbon dioxide and/or carbon monoxide in indoor ambient air - Requirements and test methods | |
| EMC Network Standard Part 1: Wire-line telecommunications networks using telephone wires | |
| EMC Network Standard Part 2: Wire-line telecommunications networks using coaxial cables | |
| Emergency and danger systems Part 1: Emergency and danger response systems (EDRS) - Basic requirements, duties, responsibilities and activities | |
| Energy Consumption of Vending Machines | |
| Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA) | |
| Erection of electrical installations in underground mines | |
| External a.c. - d.c. and a.c. - a.c. power supplies - Determination of no-load power and average efficiency of active modes | |
| Fibre-Cement Products - Pressure Pipes and Joints | |
| Fire detection and fire alarm system Part 28: Non-resettable line-type heat detectors | |
| Fire detection and fire alarm system Part 31: Multi-sensor fire detectors \x97 Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors | |
| Fire Detection and Fire Alarm Systems - Part 10: Flame Detectors - Point Detectors | |
| Fire Detection and Fire Alarm Systems - Part 11: Manual Call Points | |
| Fire detection and fire alarm systems - Part 12: Smoke detectors - Line detectors using an optical light beam | |
| Fire detection and fire alarm systems - Part 16: Voice alarm control and indicating equipment | |
| Fire detection and fire alarm systems - Part 20: Aspirating smoke detectors | |
| Fire detection and fire alarm systems - Part 24: Components of voice alarm systems - Loudspeakers | |
| Fire detection and fire alarm systems - Part 25: Components using radio links | |
| Fire detection and fire alarm systems - Part 2: Control and indicating equipment | |
| Fire Detection and Fire Alarm Systems - Part 3: Fire Alarm Devices - Sounders | |
| Fire Detection and Fire Alarm Systems - Part 5: Heat Detectors - Point Detectors | |
| Fire Detection and Fire Alarm Systems - Part 7: Smoke Detectors - Point Detectors Using Scattered Light, Transmitted Light or Ionization | |
| Fire detection and fire alarm systems Part 13: Compatibility and connectability assessment of system components | |
| Fire detection and fire alarm systems Part 13: Compatibility assessment of system components | |
| Fire detection and fire alarm systems Part 17: Short-circuit isolators | |
| Fire detection and fire alarm systems Part 18: Input/output devices | |
| Fire Detection and Fire Alarm Systems Part 1: Introduction | |
| Fire detection and fire alarm systems Part 21: Alarm transmission and fault warning routing equipment | |
| Fire detection and fire alarm systems Part 22: Resettable line-type heat detectors | |
| Fire detection and fire alarm systems Part 23: Fire alarm devices - Visual alarm devices | |
| Fire detection and fire alarm systems Part 26: Carbon monoxide detectors \x97 Point detectors | |
| Fire detection and fire alarm systems Part 29: Multi-sensor fire detectors \x97 Point detectors using a combination of smoke and heat sensors | |
| Fire Detection and Fire Alarm Systems Part 2: Control and Indicating Equipment | |
| Fire detection and fire alarm systems Part 30: Multi-sensor fire detectors \x97 Point detectors using a combination of carbon monoxide and heat sensors | |
| Fire detection and fire alarm systems Part 31: Multi-sensor fire detectors - Point detectors using a combination of smoke, carbon monoxide and optionally heat sensors | |
| Fire detection and fire alarm systems Part 3: Fire alarm devices \x96 Sounders | |
| Fire Detection and Fire Alarm Systems Part 4: Power Supply Equipment | |
| Fire detection and fire alarm systems Part 5: Heat detectors - Point heat detectors | |
| Fire detection and fire alarms systems Part 27: Duct smoke detectors | |
| Fixed Ultrasonic Gas Leak Detectors (UGLD) - General requirements and test methods | |
| Gas Welding Equipment - Hose Connections for Welding, Cutting and Allied Processes | |
| Gas Welding Equipment - Pressure Gauges Used in Welding, Cutting and Allied Processes | |
| Gas Welding Equipment - Quick-Action Couplings with Shut-off Valves for Welding, Cutting and Allied Processes | |
| Gas Welding Equipment - Rubber Hoses for Welding, Cutting and Allied Processes | |
| General procedure for verifying the effectiveness of the protective measures of electrical equipment after repair | |
| Generic cabling systems \x97 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x97 Screened straight patch cords and straight work area cords for class D... | |
| Generic cabling systems \x97 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x97 Screened straight patch cords and straight work area cords for class E... | |
| Generic cabling systems \x97 Specification for the testing of balanced communication cabling in accordance with EN 50173-4 \x97 Unscreened straight patch cords and straight work area cords for class E... | |
| Generic standard for assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz - 300 GHz) | |
| Generic standard for assessment of low power electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (10 MHz - 300 GHz) | |
| Generic standard to demonstrate the compliance of equipment used by workers with limits on exposure to electromagnetic fields (0 Hz - 300 GHz), when put into service or in situ... | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 1: Definitions and General Physical and Mechanical Properties | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 2: Float Glass | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 3: Polished Wired Glass | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 4: Drawn Sheet Glass | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 5: Patterned Glass | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 6: Wired Patterned Glass | |
| Glass in Building - Basic Soda Lime Silicate Glass Products Part 7: Wired or Unwired Channel Shaped Glass | |
| Glass in building - Basic soda-lime silicate glass products Part 8: Supplied and final cut sizes | |
| Glass in building Basic soda lime silicate glass products Part 8: Supplied and final cut sizes | |
| Gypsum plasterboards - Definitions, requirements and test methods | |
| Gypsum plasterboards Definitions, requirements and test methods | |
| Household and similar electric appliances \x96 Methods for measuring the performance of clothes washing machines intended for commercial use | |
| Household and similar electric appliances \x96 Methods for measuring the performance of tumble dryers intended for commercial use | |
| Household and similar electrical appliances - Particular requirements for electrically operated commercial rotary ironers | |
| Household and similar electrical appliances - Safety - Particular requirements for commercial electric washing machines | |
| Household and similar electrical appliances - Safety Part 2-94: Particular requirements for scissors type grass shears | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for commercial electric spin extractors | |
| Household and similar electrical appliances \x96 Safety \x96 Particular requirements for commercial electric tumble dryers | |
| Household and similar electrical appliances \x97 Safety \x97 Particular requirements for commercial electric spin extractors | |
| Household and similar electrical appliances \x97 Safety \x97 Particular requirements for commercial electric tumble dryers | |
| Household and similar electrical appliances \x97 Safety \x97 Particular requirements for commercial electric washing machines | |
| Household and similar electrical appliances \x97 Safety Part 2-100: Particular requirements for hand-held mains-operated garden blowers, vacuums and blower vacuums | |
| Household and similar electrical appliances \x97 Safety Part 2-91: Particular requirements for walkbehind and hand-held lawn trimmers and lawn edge trimmers | |
| Household and similar electrical appliances \x97 Safety Part 2-92: Particular requirements for pedestrian-controlle d mains-operated lawn scarifiers and aerators | |
| Household and similar electrical appliances \x97 Safety Particular requirements for devices for fire prevention and suppression for electric hobs (cooktops) | |
| Household appliances network and grid connectivity - Part 1: General Requirements, Generic Data Modelling and Neutral Messages | |
| Household appliances network and grid connectivity Part 2: Product specific mappings, details, requirements and deviations | |
| Household appliances network and grid connectivity Part 3-1: Specific Data Model Mapping: SPINE and SPINE-IoT | |
| Household appliances network and grid connectivity Part 4-1: Communication Protocol Specific Aspects: SPINE, SPINE-IoT and SHIP | |
| Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves | |
| Industrial Valves - Face-to-Face and Centre-to-Face Dimensions of Metal Valves for Use in Flanged Pipe Systems Part 1: PN-Designated Valves | |
| Industrial Valves - Face-to-Face and Centre-to-Face Dimensions of Metal Valves for Use in Flanged Piping Systems Part 2: Class-Designated Valves | |
| Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement | |
| Information technology - Automated infrastructure management (AIM) systems - Requirements, data exchange and applications | |
| Information technology - Data centre facilities and infrastructures - Part 1: General concepts | |
| Information technology - Data centre facilities and infrastructures Part 2-2: Power distribution | |
| Information technology - Data centre facilities and infrastructures Part 3-1: Management and operational information | |
| Information technology - Data centre facilities and infrastructures Part 4-2: Power Usage Effectiveness | |
| Information technology - Data centre facilities and infrastructures Part 4-9: Water Usage Effectiveness | |
| Information technology -Data centre facilities and infrastructures - Part 2-1: Building construction | |
| Information technology \x96 Data centre facilities and infrastructures Part 4-7: Cooling Efficiency Ratio | |
| Information technology \x96 Measurement of end-to-end (E2E) links | |
| Information technology \x97 Data centre facilities and infrastructures - Part 2-4: Telecommunications cabling infrastructure | |
| Information technology \x97 Data centre facilities and infrastructures Part 2-3: Environmental control | |
| Information technology \x97 Data centre facilities and infrastructures Part 2-5: Security systems | |
| Information technology \x97 Data centre facilities and infrastructures Part 4-1: Overview of and general requirements for key performance indicators | |
| Information technology \x97 Data centre facilities and infrastructures Part 4-2: Power Usage Effectiveness | |
| Information technology \x97 Data centre facilities and infrastructures Part 4-3: Renewable Energy Factor | |
| Information technology \x97 Data centre facilities and infrastructures Part 4-6: Energy Reuse Factor | |
| Information technology \x97 Data centre facilities and infrastructures Part 4-8: Carbon usage effectiveness | |
| Information technology \x97 Premises distribution access network (PDAN) cabling to support deployment of optical broadband networks | |
| Information Technology Equipment - Immunity Characteristics - Limits and Methods of Measurement | |
| Information technology equipment - Radio disturbance characteristics - Limits and methods of measurement | |
| Inland Navigation Vessels - Gangways with a Length Not Exceeding 8 m - Requirements, Types | |
| Insulating ladders for use on or near low voltage electrical installations | |
| Junction boxes for photovoltaic modules | |
| Lighting equipment with radio communication - safety requirements | |
| Limits and Methods of Measurement of Radio Disturbance Characteristics of Broadcast Receivers and Associated Equipment | |
| Limits and Methods of Measurement of Radio Disturbance Characteristics of Electrical Lighting and Similar Equipment | |
| Limits and Methods of Measurement of Radio Disturbance Characteristics of Electrical Motor-Operated and Thermal Appliances for Household and Similar Purposes, Electric Tools and Similar Electric Apparatus | |
| Limits and Methods of Measurement of Radio Disturbance Characteristics of Industrial, Scientific and Medical (ISM) Radio-Frequency Equipment | |
| Limits and Methods of Measurement of Radio Disturbance Characteristics of Information Technology Equipment | |
| Low-voltage surge protective devices - Surge protective devices for specific application including d.c. Part 11: Requirements and tests for SPDs in photovoltaic applications | |
| Measurement method for assessing the compatibility of induction hob and cookware | |
| Medical electrical equipment - Particular requirements for the basic safety and essential performance of medical beds for children | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 1: General requirements | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 2: Transformers with cable boxes on the high-voltage and/ or low-voltage side - General requirements... | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side \x96 Cable boxes type... | |
| Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side \x96 Cable boxes type... | |
| Method for Determination of Flow Time of Paints by Use of Flow Cups | |
| Methods of measurement of the suppression characteristics of passive EMC filtering devices | |
| Mountaineering Equipment Accessory Cord Safety Requirements and Test Method | |
| Mountaineering Equipment Ice Anchors Safety Requirements and Test Method | |
| Mountaineering Equipment Pitons Safety Requirements and Test Method | |
| Mountaineering Equipment Rope Clamp Safety Requirements and Test Method | |
| Mountaineering Equipment Slings Safety Requirements and Test Method | |
| Mountaineering Equipment Tape Safety Requirements and Test Method | |
| Non-Destructive Testing - Penetrant Testing Part 1: General Principles | |
| Non-Domestic Direct Gas-Fired Forced Convection Air Heaters for Space Heating Not Exceeding a Net Heat Input of 300 kW | |
| Office Furniture - Work Tables and Desks - Part 1: Dimensions | |
| Office furniture - Work tables and desks - Part 2: Mechanical safety requirements | |
| Office furniture - Work tables and desks - Part 3: Methods of test for the determination of the stability and the mechanical strength of the structure | |
| Office furniture - Work tables Part 2: Safety, strength and durability requirements | |
| Overall efficiency of grid connected photovoltaic inverters | |
| Photovoltaics in buildings Part 1: BIPV modules | |
| Photovoltaics in buildings Part 2: BIPV systems | |
| Plug-in type bushings for 72,5 kV with 630 A and 1 250 A for electrical equipment | |
| Power frequency overvoltage protective device for household and similar applications (POP) | |
| Power line communication apparatus used in lowvoltage installations \x97 Radio disturbance characteristics \x97 Limits and methods of measurement - Part 1: Apparatus for in-home use | |
| Power line communication apparatus used in lowvoltage installations \x97 Radio disturbance characteristics \x97 Limits and methods of measurement Part 3: Apparatus operating above 30 MHz | |
| Power transformers - Additional European requirements Part 1-1: Common part - General requirements | |
| Power transformers - Additional European requirements Part 2-3: Medium power transformer - Accessories | |
| Power transformers - Additional European requirements Part 2-4: Medium power transformer - Special tests | |
| Power transformers - Additional European requirements Part 2-5: Medium power transformer - Single phase | |
| Power transformers - Additional European requirements Part 2-6: Medium power transformers - Non-conventional magnetic steel technology | |
| Power transformers - Additional European requirements Part 3-4: Large power transformer - Special tests for corrugated tank and radiators | |
| Power transformers \x97 Additional European requirements Part 1-2: Common part \x97 Assessment of energy performance | |
| Power transformers \x97 Additional European requirements Part 2-1: Medium power transformer \x97 General requirements | |
| Power transformers \x97 Additional European requirements Part 3-1: Large power transformer \x97 General requirements | |
| Power, control and communication cables \x97 Cables for general applications in construction works subject to reaction to fire requirements | |
| Prefabricated Accessories for Roofing - Installations for Roof Access - Walkways, Treads and Steps | |
| Prefabricated Accessories for Roofing - Roof Safety Hooks | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices - Part 2-1: Specific assessment for workers with cardiac pacemakers | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices Part 1: General | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices Part 2-2: Specific assessment for workers with cardioverter defibrillators (ICDs) | |
| Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices Part 2-3: Specific assessment for workers with implantable neurostimulators | |
| Procedure to assess the circuit integrity of optical fibres in a cable under resistance to fire testing | |
| Product category rules for life cycle assessments of electronic and electrical products and systems | |
| Product standard to demonstrate compliance of radio frequency fields from handheld and body-mounted wireless communication devices used by the general public (30 MHz - 6 GHz) | |
| Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from... | |
| Professional and commercial coffee machines - Methods for measuring energy consumption and productivity | |
| Protection against lightning - Thunderstorm warning systems | |
| Protective Clothing - Protection Against Heat and Flame - Limited Flame Spread Materials and Material Assemblies | |
| Protective Clothing - Protection Against Heat and Flame - Test Method for Limited Flame Spread | |
| Protective Clothing for Industrial Workers Exposed to Heat (Excluding Firefighters' and Welders' Clothing) | |
| Protective Clothing for Use Where There is a Risk of Entanglement with Moving Parts | |
| Protective Gloves Against Cold | |
| Public-address-gener al-emergency-alarm-s ystem, communication-system for marine applications | |
| Radio disturbance characteristics for the protection of receivers used on board vehicles, boats, and on devices Limits and methods of measurement | |
| Rail dependent storage and retrieval equipment \x97 Safety requirements for S/R machines | |
| Rail dependent storage and retrieval equipment. Safety | |
| Railway application \x97 Fixed installations \x97 D.C. surge arresters and voltage limiting devices Part 3: Application Guide | |
| Railway applications - Batteries for auxiliary power supply systems | |
| Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices - Part 1: Surge arresters | |
| Railway applications - Fixed installations - Process, protective measures and demonstration of safety for electric traction systems | |
| Railway applications - Requirements for running capability in case of fire on board of rolling stock | |
| Railway Applications - Requirements for software development | |
| Railway Applications - Rolling Stock - Specification and verification of energy consumption | |
| Railway applications - Rolling stock - Testing for electromagnetic compatibility with track circuits | |
| Railway applications - Rolling Stock - Three-phase shore (external) supply system for rail vehicles and its connectors | |
| Railway applications - Three-phase train line voltage characteristics | |
| Railway applications \x96 Signalling and control systems for non UGTMS Urban Rail systems | |
| Railway applications \x97 Fixed installations \x97 D.C. surge arresters and voltage limiting devices - Part 2: Voltage limiting devices | |
| Railway applications \x97 Fixed installations \x97 Protection principles for AC and DC electric traction systems | |
| Railway applications \x97 Fixed installations \x97 Requirements for the validation of simulation tools used for the design of electric traction power supply systems | |
| Railway applications \x97 Rolling stock \x97 Conductor rail current collectors (shoegear): Characteristics and tests | |
| Railway applications \x97 Technical parameters of train detection systems for the interoperability of the trans-European railway system Part 1: Track circuits | |
| Railway Applications \x97 Technical parameters of train detection systems for the interoperability of the trans-European railway system Part 2: Axle counters | |
| Railway applications \x97 Testing of rolling stock for electromagnetic compatibility with axle counters | |
| Railway applications \x97 Three-phase train line voltage characteristics | |
| Railways Applications - Rolling stock applications - Software on Board Rolling Stock | |
| Railways applications \x97 Direct current signalling relays | |
| Recurrent Tests of Electrical Equipment | |
| Remote alcohol monitoring devices \x97 Test methods and performance requirements Part 1: Instruments for assessment programmes | |
| Requirements for automatic reclosing devices (ARDs) for circuit breakers-RCBOs-RCCBs for household and similar uses | |
| Requirements for generating plants to be connected in parallel with distribution networks Part 10: Tests for conformity assessment of generating units | |
| Requirements for generating plants to be connected in parallel with distribution networks Part 1: Connection to a LV distribution network - Generating plants up to and including Type B | |
| Requirements for generating plants to be connected in parallel with distribution networks Part 2: Connection to a MV distribution network - Generating plants up to and including Type B | |
| Requirements for the preparing for re-use of waste electrical and electronic equipment | |
| Requirements for the provision of secure remote services for fire safety systems and security systems | |
| Resilient Floor Coverings - Specification for Plain and Decorative Linoleum | |
| Respiratory protective devices Recommendations for selection, use, care and maintenance Guidance document | |
| Road Construction Machines - Asphalt Mixing Plants - Safety Requirements | |
| Road traffic signal systems | |
| Roofing and cladding products from metal sheet \x97 Specification for self-supporting products of steel, aluminium or stainless steel sheet Part 3: Stainless steel | |
| Roofing Products from Metal Sheet - Specification for Self-Supporting Products of Copper or Zinc Sheet | |
| Roofing Products from Metal Sheet - Specification for Self-Supporting Products of Steel, Aluminium or Stainless Steel Sheet - Part 1: Steel | |
| Roofing Products from Metal Sheet - Specification for Self-Supporting Products of Steel, Aluminium or Stainless Steel Sheet - Part 2: Aluminium | |
| Roofing Products from Metal Sheet - Specification for Self-Supporting Products of Steel, Aluminium or Stainless Steel Sheet - Part 3: Stainless Steel | |
| Roofing Products from Metal Sheets - Specification for Fully Supported Roofing Products of Aluminium Sheet | |
| Rubber Materials for Seals and Diaphragms for Gas Appliances and Gas Equipment | |
| Safety of hand-held electric motor operated tools - Particular requirements for spray guns | |
| Safety of household and similar appliances Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers | |
| Safety of laser products - Particular Requirements for Consumer Laser Products | |
| Safety of machinery - Human body measurements Part 1. Principles for determining the dimensions required for openings for whole body access into machinery | |
| Safety of Machinery - Human Body Measurements Part 1: Principles for Determining the Dimensions Required for Openings for Whole Body Access into Machinery | |
| Safety of Machinery - Human Body Measurements Part 2: Principles for Determining the Dimensions Required for Access Openings | |
| Safety of machinery - Human body measurements Part 3. Anthropometric data | |
| Safety of Machinery - Human Body Measurements Part 3: Anthropometric Data | |
| Safety of Machinery - Temperatures of Touchable Surfaces - Ergonomics Data to Establish Temperature Limit Values for Hot Surfaces | |
| Satellite signal distribution over a single coaxial cable \x97 Second generation | |
| Secondary lithium batteries for light EV (electric vehicle) applications Part 1: General safety requirements and test methods | |
| Simplex and duplex cables to be used for cords Part 1: Blank Detail Specification and minimum requirements | |
| Simplex and duplex cables to be used for cords Part 2: Detailed specification and minimum requi rements for a 3, 0 mm si mpl ex ruggedised single mode fibre cable... | |
| Sound and television broadcast receivers and associated equipment - Immunity characteristics - Limits and methods of measurement | |
| Sound and television broadcast receivers and associated equipment - Radio disturbance characteristics - Limits and methods of measurement | |
| Sound systems for emergency purposes | |
| Specification for portable electrical apparatus designed to measure draught and gas pressure of heating appliances and systems | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-2: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Conducted disturbances | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-3: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Disturbance power (CISPR 16-1-3:2004) | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-3: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Disturbance power | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-4: Radio disturbance and immunity measuring apparatus - Ancillary equipment - Radiated disturbances | |
| Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Specifications and validation procedures for CALTS and RFTS from 30... | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus Measuring apparatus | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-2: Radio disturbance and immunity measuring apparatus \x96 Coupling devices for conducted disturbance measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-2: Radio disturbance and immunity measuring apparatus Ancillary equipment Conducted disturbances | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-3: Radio disturbance and immunity measuring apparatus Ancillary equipment Disturbance power | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1 000 MHz | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-6: Radio disturbance and immunity measuring apparatus - EMC antenna calibration | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 1-6: Radio disturbance and immunity measuring apparatus \x97 EMC antenna calibration | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-1: Methods of measurement of disturbances and immunity Conducted disturbance measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-2: Methods of measurement of disturbances and immunity Measurement of disturbance power | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-3: Methods of measurement of disturbances and immunity Radiated disturbance measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 2-4: Methods of measurement of disturbances and immunity Immunity measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 4-2: Uncertainties, statistics and limit modelling - Measurement instrumentation uncertainty | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part 4-2: Uncertainties, statistics and limit modelling Uncertainty in EMC measurements | |
| Specification for radio disturbance and immunity measuring apparatus and methods Part-1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus | |
| Steel Strip Sheaths for Prestressing Tendons - Terminology, Requirements Quality Control | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 1: Determination of Shape and Dimensions | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 2: Determination of Flexural Behaviour | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 3: To-and-Fro Bending Test | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 4: Determination of Lateral Load Resistance | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 5: Determination of Tensile Load Resistance | |
| Steel Strip Sheaths for Prestressing Tendons - Test Methods Part 6: Determination of Leaktightness (Determination of Water Loss) | |
| Sterilization of Medical Devices - Requirements for Medical Devices to Be Designated "Sterile" - Part 1: Requirements for Terminally Sterilized Medical Devices | |
| Sterilization of Medical Devices - Requirements for Terminally- Sterilized Devices to Be Labelled 'Sterile' | |
| Sterilization of Medical Devices - Validation and Routine Control of Ethylene Oxide Sterilization | |
| Sterilization of Medical Devices - Validation and Routine Control of Sterilization by Irradiation | |
| Sterilization of Medical Devices - Validation and Routine Control of Sterilization by Moist Heat | |
| Sterilization of medical devices Requirements for medical devices to be designated \x93STERILE\x94 Part 2: Requirements for aseptically processed medical devices | |
| Structural Timber - Grading - Requirements for Machine Strength Graded Timber and Grading Machines | |
| Structural Timber - Grading - Requirements for Visual Strength Grading Standards | |
| Technical documentation for the assessment of electrical and electronic products with respect to the restriction of hazardous substances | |
| Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements | |
| Three phase dry-type distribution transformers 50 Hz, from 100 kVA to 3 150 kVA, with highest voltage for equipment not exceeding 36 kV - Part 2: Determination of loadability of... | |
| Tracked Changes (Redline) - Aluminium and aluminium alloys \x97 Wrought products \x97 Temper designations | |
| Tracked Changes (Redline) - Basic standard for the in-situ assessment of exposure to radio frequency electromagnetic fields in the vicinity of a broadcast site | |
| Tracked Changes (Redline) - Collection, logistics & treatment requirements for WEEE Part 2-3: Treatment requirements for temperature exchange equipment and other WEEE containing VFC and/or VHC | |
| Tracked Changes (Redline) - Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables - Part 1: General requirements | |
| Tracked Changes (Redline) - Decorative fuel-effect gas appliances | |
| Tracked Changes (Redline) - Electric cables - Charging cables for electric vehicles | |
| Tracked Changes (Redline) - Electric cables - Extended application of test results for reaction to fire | |
| Tracked Changes (Redline) - Electric cables \x97 Accessories \x97 Material characterization \x97 Part 1: Fingerprinting for resinous compounds | |
| Tracked Changes (Redline) - Electric motor-operated tools - Dust measurement Procedure Part 1: General requirements | |
| Tracked Changes (Redline) - Electromagnetic compatibility \x97 Radio frequency emission \x97 Statistical considerations in the determination of compliance for mass-produced products with requirements for unwanted radio frequency emission | |
| Tracked Changes (Redline) - Electromagnetic compatibility \x97 Requirements for household appliances, electric tools and similar apparatus Part 2: Immunity \x97Product family standard | |
| Tracked Changes (Redline) - Energy consumption of vending machines | |
| Tracked Changes (Redline) - Fire detection and fire alarm systems - Part 1: Introduction | |
| Tracked Changes (Redline) - Fire detection and fire alarm systems Part 7: Smoke detectors - Point smoke detectors that operate using scattered light, transmitted light or ionization | |
| Tracked Changes (Redline) - Gas welding equipment \x96 Hose connections for equipment for welding, cutting and allied processes | |
| Tracked Changes (Redline) - Household and similar electric appliances \x96 Methods for measuring the performance of clothes washing machines intended for commercial use | |
| Tracked Changes (Redline) - Household appliances network and grid connectivity \x97 Part 1: General requirements, generic data modelling and neutral messages | |
| Tracked Changes (Redline) - Industrial valves \x97 Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems \x97 PN and Class designated valves | |
| Tracked Changes (Redline) - Information technology - Data centre facilities and infrastructures Part 1: General concepts | |
| Tracked Changes (Redline) - Information technology - Data centre facilities and infrastructures Part 2-2: Power supply and distribution | |
| Tracked Changes (Redline) - Information technology - Data centre facilities and infrastructures Part 2-3: Environmental control | |
| Tracked Changes (Redline) - Information technology - Data centre facilities and infrastructures Part 4-2: Power Usage Effectiveness | |
| Tracked Changes (Redline) - Information technology - Data centre facilities and infrastructures Part 4-3: Renewable Energy Factor | |
| Tracked Changes (Redline) - Information technology - Measurement of end-to-end links, modular plug terminated links and direct attach cabling | |
| Tracked Changes (Redline) - Information technology \x97 Data centre facilities and infrastructures \x97 Part 2-1: Building construction | |
| Tracked Changes (Redline) - Information technology \x97 Data centre facilities and infrastructures \x97 Part 2-4: Telecommunications cabling infrastructure | |
| Tracked Changes (Redline) - Information technology \x97 Data centre facilities and infrastructures \x97 Part 2-5: Security systems | |
| Tracked Changes (Redline) - Information technology \x97 Premises distribution access network (PDAN) cabling to support deployment of optical broadband networks | |
| Tracked Changes (Redline) - Insulating ladders for use on or near low voltage electrical installations | |
| Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 1: General requirements | |
| Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side... | |
| Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 3: Transformers with cable boxes on the high-voltage and/or low-voltage side... | |
| Tracked Changes (Redline) - Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side... | |
| Tracked Changes (Redline) - Mountaineering equipment - Accessory cords - Safety requirements and test methods | |
| Tracked Changes (Redline) - Mountaineering equipment - Slings - Safety requirements and test methods | |
| Tracked Changes (Redline) - Mountaineering equipment - Tape - Safety requirements and test methods | |
| Tracked Changes (Redline) - Office furniture - Work tables Part 2: Safety, strength and durability requirements | |
| Tracked Changes (Redline) - Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the resistance to artificial weathering | |
| Tracked Changes (Redline) - Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of the strength of welded corners and T-joints | |
| Tracked Changes (Redline) - Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices Part 1: General | |
| Tracked Changes (Redline) - Product standard to demonstrate the compliance of wireless communication devices with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in... | |
| Tracked Changes (Redline) - Railway applications - Fixed installations - Process, protective measures and demonstration of safety for electric traction systems | |
| Tracked Changes (Redline) - Railway applications - Rolling Stock - Three-phase shore (external) supply system for rail vehicles and its connectors | |
| Tracked Changes (Redline) - Railway applications - Technical parameters of train detection systems for the interoperability of the trans-European railway system - Part 1: Track circuits | |
| Tracked Changes (Redline) - Railway applications - Technical parameters of train detection systems for the interoperability of the trans-European railway system - Part 2: Axle counters | |
| Tracked Changes (Redline) - Railway Applications \x97 Rolling Stock \x97 Specification and verification of energy consumption | |
| Tracked Changes (Redline) - Road construction machines - Mixing plants for road construction materials - Safety requirements | |
| Tracked Changes (Redline) - Road traffic signal systems | |
| Tracked Changes (Redline) - Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel | |
| Tracked Changes (Redline) - Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 3: Stainless steel | |
| Tracked Changes (Redline) - Roofing and cladding products from metal sheet \x96 Specification for fully supported products of aluminium sheet | |
| Tracked Changes (Redline) - Roofing and cladding products from metal sheet \x96 Specification for self-supporting products of steel, aluminium or stainless steel sheet Part 2: Aluminium | |
| Tracked Changes (Redline) - Rubber materials for seals and diaphragms for gas appliances and gas equipment | |
| Tracked Changes (Redline) - Satellite signal distribution over a single coaxial cable \x97 Second generation | |
| Tracked Changes (Redline) - Simplex and duplex cables for use in terminated cable assemblies Part 1: Blank Detail Specification and minimum requirements | |
| Tracked Changes (Redline) - Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 1: Requirements for terminally sterilized medical devices | |
| Tracked Changes (Redline) - Sterilization of medical devices \x97 Requirements for medical devices to be designated \x93STERILE\x94 Part 2: Requirements for aseptically processed medical devices | |
| Tracked Changes (Redline) \x96 Fire detection and fire alarm systems Part 12: Smoke detectors \x97 Line detectors using an optical beam | |
| Tracked Changes (Redline) \x96 Procedure for the assessment of the exposure to electromagnetic fields of workers bearing active implantable medical devices Part 2-1: Specific assessment for workers with cardiac pacemakers... | |
| Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Determination of the Resistance to Artificial Weathering | |
| Unplasticized Polyvinylchloride (PVC-U) Profiles for the Fabrication of Windows and Doors - Determination of the Strength of Welded Corners and T-Joints | |
| Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers | |
| Vehicles, Boats, and Internal Combustion Engine Driven Devices - Radio Disturbance Characteristics - Limits and Methods of Measurement for the Protection of Receivers Except Those Installed in the Vehicle/Boat/Device Itself... |
| << Prev | Next >> |