Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 334 335 336 337 338 339 340 341 342 343 344 345 346 350 360 370 380 390 400 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
24\xb0 interface for adaptors, threaded, with lockring Geometric configuration
8\xb0 30' interface for adaptors, threaded, with lockring Geometric configuration
Acoustics - Determination of Sound Power Radiated into a Duct by Fans - In-Duct Method
Acoustics - Hearing Protectors Part 3: Simplified Method for the Measurement of Insertion Loss of Ear-Muff Type Protectors for Quality Inspection Purposes
Adhesives - Determination of tensile strength of butt joints
Aerospace series - 60 Degrees interface for adaptors, threaded, with lockring - Geometric configuration
Aerospace series - Aluminium alloy (5086) - Annealed and straightened (H111) - Drawn bar - 6 mm = D = 50 mm
Aerospace series - Aluminium alloy 2024- - T3 - Extruded bar and section - 1,2 mm = (a or D) = 150 mm with coarse peripheral grain control
Aerospace series - Aluminium alloy 2024- - T3510 - Bars and sections - 1,2 mm = (a or D) = 150 mm - With peripheral coarse grain control
Aerospace series - Aluminium alloy AL-C42101 - T6 - Sand casting - a = 20 mm
Aerospace series - Aluminium alloy Al-C42201 - T6 - Sand castings - a = 20 mm
Aerospace series - Aluminium alloy AL-P2024 - AlCu4Mg1 - T3511 - Drawn bar - De = 75 mm
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 \xb0C and 200 \xb0C - Part 011: Silver plated copper screened (spiral) and jacketed,...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 degree C and 260 degree C Part 014: DR family, 5 to 10 cores,...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between \x9655 \xb0C and 200 \xb0C - Part 004: Screened (braided) and jacketed, ink jet printable...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between \x9655 \xb0C and 200 \xb0C - Part 006: Screened (braided) and jacketed, CO2 laser printable...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between \x9655 \xb0C and 200 \xb0C - Part 010: Screened (braided) and jacketed, YAG X3 laser...
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between \x9655 \xb0C and 200 \xb0C Part 008: Screened (braided) and jacketed, UV laser printable -...
Aerospace series - Carbon, glass and aramid fibre preimpregnates - Determination of the resin and fibre content and the mass of fibre per unit area
Aerospace Series - Control Cable Fittings and Turnbarrels - Technical Specification
Aerospace series - Designation of metallic semi-finished products - Rules
Aerospace series - Elements of electrical and optical connection - Test methods - Part 221: Voltage Standing Wave Ratio (VSWR)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 222: Insertion Loss (I.L.)
Aerospace series - Elements of electrical and optical connection - Test methods - Part 223: Measurement of characteristic impedance of a coaxial connector or contact
Aerospace series - Elements of electrical and optical connection - Test methods - Part 224: RF leakage
Aerospace series - Elements of electrical and optical connection - Test methods - Part 225: RF high potential withstanding voltage
Aerospace series - Elements of electrical and optical connection - Test methods - Part 226: Corona level
Aerospace series - Elements of electrical and optical connection - Test methods Part 326: Fire immersion test
Aerospace series - Fluorocarbon rubber (FKM) - Hardness 80 IRHD
Aerospace series - Macrographic examination of aluminium and aluminium alloy wrought products, forging stock and forgings
Aerospace series - Non-metallic materials - Foaming structural adhesive films - Test methods Part 3: Expansion ratio and volatile content
Aerospace series - Non-metallic materials - Foaming structural adhesives - Test methods Part 2: Compressive tube shear
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish Part 001: Basic requirements
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish Part 002: High chemical resistance
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish Part 003: Flexible and high fluid resistance for interior
Aerospace series - Paints and varnishes - Two component cold curing polyurethane finish Part 004: High flexibility
Aerospace series - Pressure impulse testing of hydraulic system components
Aerospace series - Steel 30CrNiMo8 (1.6580) - 1 100 MPa = Rm = 1 300 MPa - Forgings - De = 100 mm
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De = 100 mm - 1 100 MPa = Rm = 1...
Aerospace series - Steel 31Ni10 - 1 230 MPa = Rm = 1 420 MPa - Bars - De = 40 mm
Aerospace series - Steel FE-PA11 - Softened - Tubes - 0,5 mm = a = 5 mm
Aerospace series - Steel FE-PA11 - Softened and cold drawn - Wires for rivets - 1 mm = D = 10 mm
Aerospace series - Steel FE-PA18 - Quenched and cold drawn - Wire for spring - D = 4,0 mm
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm Less than or equal to 780 MPa - Wire - 0,25 mm Less than or equal to De Less than...
Aerospace series - Steel FE-PA3901 (X1CrNi18-10) - Air melted - Softened - Wires - 0,4 mm les than or equal to D less than or equal to 12,5 mm -...
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Air melted - Softened - Plate, sheet and strip - 0,4 mm less than or equal to a less than or equal to...
Aerospace series - Steel FE-PA3901 (X2CrNi18-9) - Softened - 450 MPa Less than or equal to Rm Less than or equal to 680 MPa - Bar for machining - 4...
Aerospace series - Steel FE-PA3901 (X2CrNi19-11) - Softened - Forgings - De Less than or equal to 100 mm
Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Bar and wire - De Less than or equal 40 mm - For prevailing torque nuts
Aerospace series - Steel FE-PL1502 (25CrMo4) - Annealed - Sheet and strip 0,3 mm less than or equal to a less than or equal to 2 mm - For prevailing...
Aerospace series - Steel FE-PL1503 (35CrMo4) - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa - Bars - De less than...
Aerospace series - Steel FE-PL1503 (35CrMo4) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Bars - De less than or...
Aerospace series - Steel FE-PL2102 (34NiCr6) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Forgings - De less than or...
Aerospace series - Steel FE-PL2102 (35NiCr6) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Bars - De less than or...
Aerospace series - Steel FE-PL2107 (30NiCrMo16) - 1 220 MPa less than or equal to Rm less than or equal to 1 370 MPa - Bars - De less than...
Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 100 MPa = Rm = 1 300 MPa - Bars - De = 100 mm
Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 100 MPa = Rm = 1 300 MPa - Forgings - De = 100 mm
Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1 250 MPa = Rm = 1 400 MPa - Forgings - De = 75 mm
Aerospace series - Steel FE-PL2108 (36NiCrMo16) - 1 250 MPa = Rm = 1 400 MPa - Bars - De = 75 mm
Aerospace series - Steel FE-PM1901 (X12CrNi13) - 600 MPa less than or equal to Rm less than or equal to 800 MPa - Bars - De less than or equal...
Aerospace series - Steel FE-PM1901 (X12CrNi13) - 600 MPa less than or equal to Rm less than or equal to 800 MPa - Forgings - De less than or equal...
Aerospace series - Test method - Determination of susceptibility to intergranular corrosion - Wrought aluminium alloy products AL-P2XXX- series, AL-P7XXX- series and aluminium-lithium alloys
Aerospace series - Vacuum deposition of cadmium
Aerospace series - Washers, chamfered, with counterbore, in alloy steel, cadmium plated
Aerospace series \x96 Aluminium alloy 2024- \x96 T42 \x96 Drawn tubes for structural applications
Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods Part 228: Ferrule withdrawal force
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Hardness 70 IRHD
Aerospace series \x96 Fluorocarbon rubber (FKM) \x96 Hardness 90 IRHD
Aerospace series \x96 Steel X7CrNiAl17-7 (1.4568) \x96 Air melted \x96 Solution treated and precipitation hardened \x96 Sheet and strip \x96 a = 6 mm \x96 1 240 MPa = Rm...
Aerospace series \x97 Aluminium alloy AL-P7175 \x97 T7351 \x97 Plate \x97 6mm < a = 100 mm
Aerospace series \x97 Bases for 10 A electromagnetic plugin relays, two and four poles double thrown Part 001: Technical specification
Aerospace series \x97 Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) \x97 Classification: 900 MPa (at ambient temperature)/650 \xb0C \x97 Technical specification
Aerospace series \x97 Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between -55 \xb0C and 200 \xb0C Part 012: MNA (1 core), MNB (pair), MNC (3 cores),...
Aerospace series \x97 Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between \x97 55 \xb0C and 260 \xb0C Part 009: Screened (spiral) and jacketed, YAG X3 laser...
Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods Part 227: Partial discharges test
Aerospace series \x97 Preparation of carbon fibre reinforced resin panels for test purposes
Aerospace series \x97 Steel 31Ni10 \x97 1 230 MPa = Rm = 1 420 MPa \x97 Forgings \x97 De = 40 mm
Aerospace series \x97 Steel \x97 Sheet and strip, cold rolled \x97 Thickness 0,1 mm = a = 3 mm \x97 Dimensions
Aerospace series \x97 Steel \x97 Sheets and plates, hot rolled \x97 Dimensions
Aerospace series \x97 Steel X5CrNoMoCuNb14-5 (1.4594) \x97 930 MPa = Rm = 1 080 MPa \x97 Bars
Aerospace series \x97 Steel X5CrNoMoCuNb14-5 (1.4594) \x97 930 MPa = Rm = 1 080 MPa \x97 Forgings \x97 De = 150 mm
Aerospace series \x97 Strips in aluminium and aluminium alloys \x97 Thickness 0,25 mm = a = 3,2 mm \x97 Dimensions
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 200 \xb0C Part 005: Screened (spiral) and jacketed, CO2 laser printable Product standard
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 200 \xb0C Part 009: Screened (spiral) and jacketed, YAG X3 laser printable Product standard...
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 260 \xb0C Part 005: Screened (spiral) and jacketed, CO2 laser printable Product standard
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 260 \xb0C Part 006: Screened (braided) and jacketed, CO2 laser printable Product standard
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 260 \xb0C Part 008: Screened (braided) and jacketed, UV laser printable Product standard
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 260 \xb0C Part 010: Screened (braided) and jacketed, YAG X3 laser printable Product standard...
Aerospace series Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 200 \xb0C Part 002: Screened and jacketed General
Air Conditioners, Liquid Chilling packages and Heat Pumps with Electrically Driven Compressors - Heating Mode Part 1: Terms, Definitions and Designations
Air Conditioners, Liquid Chilling Packages and Heat Pumps with Electrically Driven Compressors - Heating Mode Part 2: Testing and Requirements for Marking for Space Heating Units
Air Conditioners, Liquid Chilling Packages and Heat Pumps with Electrically Driven Compressors - Heating Mode Part 3: Testing and Requirements for Marking for Sanitary Hot Water Units
Air Conditioners, Liquid Chilling Packages and Heat Pumps with Electrically Driven Compressors - Heating Mode Part 4: Requirements for Space Heating and Sanitary Hot Water Units
Aluminium alloy AL-P2014A T6511 Extruded bar and section a or D less than or equal to 200 mm with peripheral coarse grain control
Aluminium alloy AL-P2024-T4 or T42 Clad sheet and strip 0,3 mm less than or equal to a less than or equal to 6 mm
Aluminium Alloy AL-P2024-T73511 Extruded Bars and Sections 1.2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
Aluminium alloy AL-P2124-T351 Plate 25 mm less than a less than or equal to 120 mm
Aluminium alloy AL-P2618A Forging stock
Aluminium Alloy Al-P5086-H111; Sheet and Strip 0,3 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium alloy AL-P6061 T6 or T62 Drawn or extruded bar and section a or D less than or equal to 200 mm
Aluminium Alloy Al-P6061-T6 or T62; Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium Alloy Al-P6081-T6; Sheet and Strip 0,3 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
Aluminium Alloy AL-P7009-T74511 Extruded Bars and Sections a or D Less Than or Equal to 125 mm with Peripheral Coarse Grain Control
Aluminium alloy AL-P7010-T74 Hand and die forgings a less than or equal to 150 mm
Aluminium alloy AL-P7010-T7451 - Plate - 6 mm less than a less than or equal to 160 mm
Aluminium alloy AL-P7010-T7651 - Plate - 6 mm less than a less than or equal to 140 mm
Aluminium Alloy Al-P7075-T6 or T62; Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium alloy AL-P7075-T7351 Plate 6 mm less than a less than or equal to 100 mm
Aluminium Alloy AL-P7075-T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
Arc-Welded Joints in Steel - Guidance on Quality Levels for Imperfections
Assembly Tools for Screws and Nut - Hand Torque Tools - Requirements and Test Methods
Automatic forced draught burners for liquid fuels
Bearings - Spherical Plain in Corrosion Resisting Steel with Assembly Slots. Dimensions and Loads
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Narrow Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner - Wide Series - Elevated Loads at Ambient Temperature - Dimensions and Loads
Bearings, Spherical Plain in Corrosion Resisting Steel with Self-Lubricating Liner and Wide Inner Ring. Dimensions and Loads
Bolts, MJ Threads, in Heat Resisting Nickel Base Alloy NI-PH2601 (Inconel 718) - Classification: 1275 MPa (at Ambient Temperature)/650 Degrees C - Technical Specification
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/ 315 Degree C
Building Construction - Jointing Products - Determination of Elastic Recovery
Building Construction - Jointing Products - Determination of Resistance to Flow
Building Construction - Jointing Products - Sealants - Vocabulary
Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between \x9655 \xb0C and 260 \xb0C \x97 Part 004: Screened (braided) and jacketed, ink jet printable \x97 Product standard...
Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 200 \xb0C Part 003: Screened (spiral) and jacketed, ink jet printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between \x9655 \xb0C and 200 \xb0C Part 007: Screened (spiral) and jacketed, UV laser printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 260 \xb0C Part 002: Screened and jacketed General
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 260 \xb0C Part 003: Screened (spiral) and jacketed, ink jet printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 260 \xb0C Part 007: Screened (spiral) and jacketed, UV laser printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 260 \xb0C Part 012: DM family, screened (braided) and jacketed, UV laser printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 \xb0C and 260 \xb0C Part 013: DR family, screened (spiral) and jacketed, UV laser printable Product standard
Cables, electrical, single and multicore for general purpose Operating temperatures between p55 degrees C and 260 degrees C Part 011: DM family, screened (spiral) and jacketed, UV laser printable Product...
Carbon Fibre Laminates - Determination of the Fibre, Resin and Void Contents
Carbon Fibre Preimpregnates - Determination of Mass per Unit Area
Carbon Fibre Preimpregnates - Determination of the Resin and Fibre Content and the Mass of Fibre per Unit Area
Carbon Fibre Preimpregnates - Determination of the Resin Flow
Carbon Fibre Preimpregnates - Determination of the Volatile Content
Carbon Fibre Reinforced Plastics - Unidirectional Laminates - Determination of the Apparent Interlaminar Shear Strength
Carbon Fibre Reinforced Plastics - Unidirectional Laminates - Flexural Test Parallel to the Fibre Direction
Carbon Fibre Reinforced Plastics - Unidirectional Laminates - Tensile Test Parallel to the Fibre Direction
Carbon Fibre Reinforced Plastics - Unidirectional Laminates - Tensile Test Perpendicular to the Fibre Direction
Chromate Conversion Coatings (Yellow) for Aluminium and Aluminium Alloys
Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 001: Technical Specification
Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 003: Metric Thread Terminals - Product Standard
Circuit Breakers, Three-Pole, Temperature Compensated, Rated Currents 20 A to 50 A - Part 004: UNC Thread Terminals - Product Standard
Circular tubes, for fluids in heat resisting alloys \x97 Diameter 3,2mm = D = 100mm \x97 Dimensions
Classification of Automatic Steam Traps
Codes for the Representation of Currencies and Funds
Compilation of Performance Test Schedules for Complete, Filled Transport Packages Part 2: Quantitative Data
Computer Output Microfiche (COM) A6 Microfiche
Control Cable Assemblies. Combinations and Dimensions
Covered Electrodes for Manual Metal Arc Welding - Deposition of a Weld Metal Pad for Chemical Analysis
Crosslinked Cast Acrylic Sheets for Baths and Shower Trays for Domestic Purposes
Dentistry - Dental Rotary Instruments - Number Coding System Part 2: Shape and Specific Characteristics
District heating pipes - Preinsulated bonded pipe systems for directly buried hot water networks - Pipe assembly of steel service pipe, polyurethane thermal insulation and outer casing of polyethylene
Dry Abrasive Blasting of Titanium and Titanium Alloys
Elements of Electrical and Optical Connection - Test Methods - General
Elements of Electrical and Optical Connection - Test Methods - Part 210: Electrical Overload
Elements of Electrical and Optical Connection - Test Methods - Part 211: Capacitance
Elements of electrical and optical connection - Test methods - Part 214: Lightning strike, current and voltage pulse
Elements of Electrical and Optical Connection - Test Methods - Part 217: Voltage Drop under Specified Current for Terminal Lugs and In-Line Splices
Elements of Electrical and Optical Connection - Test Methods - Part 218: Ageing of Terminal Lugs and In-Line Splices by Temperature and Current Cycling
Elements of Electrical and Optical Connection - Test Methods - Part 219: Voltage Strength for Insulated Terminal Lugs and In-Line Splices
Elements of Electrical and Optical Connection - Test Methods - Part 306: Mould Growth
Elements of Electrical and Optical Connection - Test Methods - Part 307: Salt Mist
Elements of Electrical and Optical Connection - Test Methods - Part 308: Sand and Dust
Elements of Electrical and Optical Connection - Test Methods - Part 310: Cold
Elements of Electrical and Optical Connection - Test Methods - Part 315: Fluid Resistance
Elements of Electrical and Optical Connection - Test Methods - Part 317: Flammability
Elements of Electrical and Optical Connection - Test Methods - Part 318: Fire-Resistance
Elements of Electrical and Optical Connection - Test Methods - Part 322: Hermeticity
Elements of Electrical and Optical Connection - Test Methods - Part 323: Thermal Shock
Elements of Electrical and Optical Connection - Test Methods - Part 324: Interfacial Sealing
Elements of electrical and optical connection - Test methods - Part 325: Ice resistance
Elements of Electrical and Optical Connection - Test Methods - Part 403: Sinusoidal and Random Vibration
Elements of Electrical and Optical Connection - Test Methods - Part 404: Transverse Load
Elements of Electrical and Optical Connection - Test Methods - Part 405: Axial Load
Elements of Electrical and Optical Connection - Test Methods - Part 406: Mechanical Endurance
Elements of Electrical and Optical Connection - Test Methods - Part 407: Durability of Contact Retention System and Seals
Elements of Electrical and Optical Connection - Test Methods - Part 408: Mating and Unmating Forces
Elements of Electrical and Optical Connection - Test Methods - Part 409: Contact Retention in Insert
Elements of Electrical and Optical Connection - Test Methods - Part 410: Insert Retention in Housing (Axial)
Elements of Electrical and Optical Connection - Test Methods - Part 411: Insert Retention in Housing (Torsional)
Elements of Electrical and Optical Connection - Test Methods - Part 412: Contact Insertion and Extraction Forces
Elements of Electrical and Optical Connection - Test Methods - Part 413: Holding Force of Grounding Spring System
Elements of Electrical and Optical Connection - Test Methods - Part 414: Unmating of Lanyard Release Connectors
Elements of Electrical and Optical Connection - Test Methods - Part 415: Test Probe Damage (Female Contacts)
Elements of Electrical and Optical Connection - Test Methods - Part 416: Contact Bending Strength
Elements of Electrical and Optical Connection - Test Methods - Part 417: Tensile Strength (Crimped Connection)
Elements of Electrical and Optical Connection - Test Methods - Part 418: Gauge Insertion/Extraction Forces (Female Contacts)
Elements of Electrical and Optical Connection - Test Methods - Part 419: Stability of Male Contacts in Insert
Elements of Electrical and Optical Connection - Test Methods - Part 420: Mechanical Strength of Rear Accessories
Elements of Electrical and Optical Connection - Test Methods - Part 421: Free Fall
Elements of electrical and optical connection - Test methods - Part 422: Locking wire hole strength
Elements of Electrical and Optical Connection - Test Methods - Part 424: Stripping Force, Solderless Wrapped Connections
Elements of Electrical and Optical Connection - Test Methods - Part 425: Unwrapping Capability, Solderless Wrapped Connections
Elements of Electrical and Optical Connection - Test Methods - Part 426: Contact Retention System Effectiveness
Elements of Electrical and Optical Connection - Test Methods - Part 427: Robustness of Protective Cover Attachment
Elements of Electrical and Optical Connection - Test Methods - Part 428: Sinusoidal Vibrations with Passage of Current for Crimped Terminal Lugs
Elements of electrical and optical connection - Test methods - Part 501: Soft solderability
Elements of Electrical and Optical Connection - Test Methods - Part 502: Restricted Entry
Elements of Electrical and Optical Connection - Test Methods - Part 503: Contact Deformation After Crimping
Elements of Electrical and Optical Connection - Test Methods - Part 505: Contact Protection Effectiveness (Scoop-Proof)
Elements of Electrical and Optical Connection - Test Methods - Part 506: Use of Tools
Elements of electrical and optical connection - Test methods - Part 507: Plating porosity
Elements of Electrical and Optical Connection - Test Methods - Part 508: Measurement of Thickness of Coating on Contacts
Elements of Electrical and Optical Connection - Test Methods - Part 509: Adhesion of Coating on Contacts
Elements of electrical and optical connection - Test methods - Part 512: Effectiveness of non-removable fixing of hermetically sealed connector shell
Elements of Electrical and Optical Connection - Test Methods - Part 513: Magnetic Permeability
Elements of electrical and optical connection - Test methods - Part 514: Solderability of contacts with self-contained solder and flux
Elements of Electrical and Optical Connection - Test Methods - Part 601: Optical Elements - Insertion Loss
Elements of Electrical and Optical Connection - Test Methods - Part 602: Optical Elements - Variation of Attenuation and Optical Discontinuity
Elements of Electrical and Optical Connection - Test Methods - Part 603: Optical Elements - Change of Power Distribution
Elements of Electrical and Optical Connection - Test Methods - Part 604: Optical Elements - Cleaning Capability of Optical Face
Elements of Electrical and Optical Connection - Test Methods - Part 605: Optical Elements - Return Loss
Elements of electrical and optical connection - Test methods - Part 606: Optical elements - Crosstalk
Elements of electrical and optical connection - Test methods - Part 607: Optical elements - Immunity to ambient light coupling
Elements of Electrical and Optical Connection - Test Methods - Part 6101: Optical Elements - Visual Examination
Elements of Electrical and Optical Connection - Test Methods - Part 610: Optical Elements - Effectiveness of Cable Attachment - Cable Pulling
Elements of Electrical and Optical Connection - Test Methods - Part 611: Optical Elements - Effectiveness of Cable Attachment - Cable Torsion
Elements of Electrical and Optical Connection - Test Methods - Part 612: Optical Elements - Effectiveness of Cable Attachment - Cable Axial Compression
Elements of electrical and optical connection - Test methods - Part 613: Optical elements Impact test
Elements of electrical and optical connection - Test methods - Part 614: Optical elements - Connector radial compression
Elements of Electrical and Optical Connection - Test Methods - Part 615: Optical Elements - Connection Integrity at Temperature
Elements of electrical and optical connection - Test methods - Part 617: Optical elements - Temperature cycling
Elements of Electrical and Optical Connection - Test Methods - Part 6301: Optical Elements - Endurance at Temperature
Elements of Electrical and Optical Connection - Test Methods - Part 6303: Cold/Low Pressure and Damp Heat
Elements of Electrical and Optical Connection - Test Methods - Part 6305: Optical Elements - Rapid Change of Temperature
Elements of Electrical and Optical Connection - Test Methods - Part 6306: Optical Elements - Mould Growth
Elements of Electrical and Optical Connection - Test Methods - Part 6307: Optical Elements - Salt Mist
Elements of Electrical and Optical Connection - Test Methods - Part 6314: Optical Elements - Immersion at Low Air Pressure
Elements of Electrical and Optical Connection - Test Methods - Part 6315: Optical Elements - Fluid Resistance
Elements of Electrical and Optical Connection - Test Methods - Part 6316: Optical Elements - Ozone Resistance
Elements of Electrical and Optical Connection - Test Methods - Part 6317: Optical Elements - Flammability
Elements of Electrical and Optical Connection - Test Methods - Part 6318: Optical Elements - Fire Resistance
Elements of electrical and optical connection - Test methods - Part 6321: Optical elements - Damp heat, cyclic test
Elements of Electrical and Optical Connection - Test Methods - Part 6323: Optical Elements - Thermal Shock (Hermetically Sealed Devices)
Elements of Electrical and Optical Connection - Test Methods - Part 6324: Optical Elements - Interfacial Sealing
Elements of Electrical and Optical Connection - Test Methods - Part 6401: Optical Elements - Acceleration Steady State
Elements of Electrical and Optical Connection - Test Methods - Part 6402: Optical Elements - Shock
Elements of Electrical and Optical Connection - Test Methods - Part 6403: Optical Elements - Vibrations
Elements of Electrical and Optical Connection - Test Methods - Part 6404: Optical Elements - Transverse Load
Elements of Electrical and Optical Connection - Test Methods - Part 6405: Optical Elements - Axial Load
Elements of Electrical and Optical Connection - Test Methods - Part 6406: Optical Elements - Mechanical Endurance
Elements of Electrical and Optical Connection - Test Methods - Part 6414: Optical Elements - Unmating of Lanyard Release Optical Connection Elements
Elements of Electrical and Optical Connection - Test Methods - Part 6415: Optical Elements - Test Probe Damage
Elements of Electrical and Optical Connection - Test Methods - Part 701: Electrical Elements - Measurement of Open Circuit Impedance of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 702: Electrical Elements - Measurement of Signal Distortion of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 703: Electrical Elements - Common Mode Rejection of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 704: Electrical Elements - Measurement of Turns Ratio on a Transformer Used in a Coupler
Elements of Electrical and Optical Connection - Test Methods - Part 705: Electrical Elements - Measurement of Stub Input Impedance of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 706: Electrical Elements - Transmission Test
Elements of Electrical and Optical Connection - Test Methods - Part 707: Electrical Elements - Measurement of Characteristics Impedance of a Bus or a Stub Terminator
Elements of Electrical and Optical Connection - Test Methods - Part 708: Electrical Elements - Measurement of Surface Transfer Impedance of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 709: Electrical Elements - Tensile Strength of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part 7301: Electrical Elements - Temperature Endurance of Couplers
Elements of Electrical and Optical Connection - Test Methods - Part A2: Examination of Dimensions and Mass
Elements of Electrical and Optical Connection - Test Methods Part 101: Visual Examination
Elements of Electrical and Optical Connection - Test Methods Part 102: Examination of Dimensions and Mass
Elements of Electrical and Optical Connection - Test Methods Part 201: Contact Resistance - Low Level
Elements of Electrical and Optical Connection - Test Methods Part 202: Contact Resistance at Rated Current
Elements of Electrical and Optical Connection - Test Methods Part 203: Electrical Continuity at Microvolt Level
Elements of Electrical and Optical Connection - Test Methods Part 204: Discontinuity of Contacts in the Microsecond Range
Elements of Electrical and Optical Connection - Test Methods Part 205: Housing (Shell) Electrical Continuity
Elements of Electrical and Optical Connection - Test Methods Part 206: Measurements of Insulation Resistance
Elements of Electrical and Optical Connection - Test Methods Part 207: Voltage Proof Test
Elements of Electrical and Optical Connection - Test Methods Part 208: Temperature Rise Due to Rated Current
Elements of Electrical and Optical Connection - Test Methods Part 209: Current Temperature Derating
Elements of Electrical and Optical Connection - Test Methods Part 213: Shielding Effectiveness from 100 MHz to 1 GHz
Elements of Electrical and Optical Connection - Test Methods Part 216: Engagement Depth of Contracts
Elements of Electrical and Optical Connection - Test Methods Part 301: Endurance at Temperature
Elements of Electrical and Optical Connection - Test Methods Part 302: Climatic Sequence
Elements of Electrical and Optical Connection - Test Methods Part 303: Cold/Low Pressure and Damp Heat
Elements of Electrical and Optical Connection - Test Methods Part 304: Damp Heat Steady State
Elements of Electrical and Optical Connection - Test Methods Part 305: Rapid Change of Temperature
Elements of Electrical and Optical Connection - Test Methods Part 309: Dry Heat
Elements of Electrical and Optical Connection - Test Methods Part 311: Low Air Pressure
Elements of Electrical and Optical Connection - Test Methods Part 312: Air Leakage
Elements of Electrical and Optical Connection - Test Methods Part 313: Artificial Rain
Elements of Electrical and Optical Connection - Test Methods Part 314: Immersion at Low Air Pressure
Elements of Electrical and Optical Connection - Test Methods Part 316: Ozone Resistance
Elements of Electrical and Optical Connection - Test Methods Part 319: Gastightness of Solderless Wrapped Connections
Elements of Electrical and Optical Connection - Test Methods Part 320: Simulated Solar Radiation at Ground Level
Elements of Electrical and Optical Connection - Test Methods Part 401: Acceleration, Steady State
Elements of Electrical and Optical Connection - Test Methods Part 402: Shock
Elements of Electrical and Optical Connection - Test Methods Part B1: Contact Resistance - Low Level
Elements of Electrical and Optical Connection - Test Methods Part B2: Contact Resistance at Rated Current
Elements of Electrical and Optical Connection - Test Methods Part B3: Electrical Continuity at Microvolt Level
Elements of Electrical and Optical Connection - Test Methods Part B4: Discontinuity of Contacts in the Microsecond Range
Elements of Electrical and Optical Connection - Test Methods Part B5: Housing (Shell) Electrical Continuity
Elements of Electrical and Optical Connection - Test Methods Part B6: Measurement of Insulation Resistance
Elements of Electrical and Optical Connection - Test Methods Part B7: Voltage Proof Test
Elements of Electrical and Optical Connection - Test Methods Part B8: Temperature Rise Due to Rated Current
Elements of Electrical and Optical Connection - Test Methods Part B9: Current Temperature Derating
Elements of Electrical and Optical Connection - Test Methods Part C1: Endurance at Temperature
Elements of Electrical and Optical Connection - Test Methods Part D1: Acceleration, Steady State
Elements of electrical and optical connection Test methods Part 100: General
Elements of electrical and optical connection Test methods Part 212: Surface transfer impedance
Elements of electrical and optical connection Test methods Part 220: Contact/conductor joint ageing by current and temperature cycling
Elements of electrical and optical connection Test methods Part 321: Damp heat, cyclic test
Elements of electrical and optical connection Test methods Part 423: Connector rear accessories thread strength
Elements of electrical and optical connection Test methods Part 515: Hydrolytic stability
Elements of electrical and optical connection Test methods Part 609: Optical elements Effectiveness of cable attachment Cable cyclic flexing
Ethylene-Propylene Rubber (EPM/EPDM) Hardness 50 IRHD
Ethylene-Propylene Rubber (EPM/EPDM) Hardness 60 IRHD
Ethylene-Propylene Rubber (EPM/EPDM) Hardness 70 IRHD
Ethylene-Propylene Rubber (EPM/EPDM) Hardness 80 IRHD
Ethylene-Propylene Rubber (EPM/EPDM) Hardness 90 IRHD
Face-to-Face Dimensions for Flanged Automatic Steam Traps
Fasteners - Surface Discontinuities Part 1: Bolts, Screws and Studs for General Requirements
Fasteners - Surface Discontinuities Part 3: Bolts, Screws and Studs for Special Requirements
Ferronickel - Specification and Delivery Requirements
Fibre Reinforced Plastics - Determination of the Action of Test Fluids
Fibre Reinforced Plastics - Standard Procedures for Conditioning Prior to Testing Unaged Materials
Field test method for determining the relative protective effectiveness of a wood preservative in ground contact
Filming of Documents, Microfilm 105mm (Microfiche A6)
Filming of Documents: 16mm Microfilm
Fire protection - Fire extinguishing media - Carbon dioxide
Fire Protection - Fire Extinguishing Media - Halogenated Hydrocarbons Part 1: Specifications for Halon 1211 and Halon 1301
Fire Protection - Fire Extinguishing Media - Halogenated Hydrocarbons Part 2: Code of Practice for Safe Handling and Transfer Procedures
Fork Ends, Adjustable - Technical Specifications
Gas-Fired Instantaneous Water Heaters for the Production of Domestic Hot Water, Fitted with Atmospheric Burners
Graphical Symbols for Resistance Welding Equipment
Guide to Compilation of performance test schedules for complete, filled transport packages - Part 1: General principles
Hard Anodizing of Aluminium Alloys
Hardmetals - Determination of Contents of Metallic Elements by X-Ray Fluorescence - Fusion Method
Hardmetals - Determination of Contents of Metallic Elements by X-Ray Fluorescence - Solution Method
Hardmetals - Determination of Titanium - Photometric Peroxide Method
Hardmetals - Metallographic Determination of Microstructure
Hardmetals - Metallographic Determination of Porosity and Uncombined Carbon
Hardmetals - Sampling and Testing of Powders Using Sintered Test Pieces
Heat Exchangers - Terminology
Heavy Duty Wallcoverings
Hot Environments - Estimation of the Heat Stress on Working Man, Based on the WBGT-Index (Wet Bulb Globe Temperature)
Imperfections in Metallic Fusion Welds, with Explanations
Incorporating Water quality - Amendment Sampling - Part 2: Guidance on sampling techniques
Information processing - Self-loading cartridges for 12,7 mm(0,5 in) wide magnetic tape
Information Technology - Programming Lanaguages - Pascal
Installation and removal requirements for 8 degree 30 minute adaptors, threaded, with lockring
Leisure accommodation vehicles - Vocabulary
Lockrings for adaptors, threaded, with lockring Dimensions
Magnesium alloy MG-C46001 T6 Sand casting
Magnesium alloy MG-C46001-T6 Chill casting
Marking of Aerospace Products
Marking of Automatic Steam Traps
Measurement of Fluid Flow in Closed Conduits - Weighing Method
Mechanical Thermostats for Gas-Burning Appliances
Metallic Powders - Determination of Acid Insoluble Content in Iron, Copper, Tin and Bronze Powders
Metallic Powders - Determination of Oxygen Content by Reduction Methods - Part 4: Total Oxygen by Reduction-Extraction
Metallic Powders - Determination of Oxygen Content by Reduction Methods Part 1: General Guidelines
Metallic Powders - Determination of Oxygen Content by Reduction Methods Part 2: Loss of Mass on Hydrogen Reduction (Hydrogen Loss)
Metallic Powders - Determination of Particle Size by Dry Sieving
Metallic Powders, Excluding Powders for Hardmetals - Determination of Dimensional Changes Associated with Compacting and Sintering
Method for Determination of dissolved oxygen in water: electrochemical probe method
Method for Sampling Pulps for Testing
Methods of Test for Atomizing Oil Burners of the Monobloc Type
Methods of Test for Petroleum and Its Products Part 131: Petroleum Products - Motor Gasoline and Aviation Fuels - Determination of Existent Gum - Jet Evaporation Method
Microfilming of Drawings: Aperture Card for 35mm Microfilm
Molybdenum Disulphide Dry Lubricants - Coating Methods
Nickel-Cadmium Batteries - Technical Specification
Non-metallic materials - Foaming structural adhesives - Test methods - Part 6: Determination of water absorption
Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 235 degree C
Nuts, Hexagonal, Self- Locking, Ball Seat, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification: 900 MPa (at Ambient Temperature) /235 Degrees C
O-rings for adaptors, threaded, with lockring Survey
Packaging - Sacks - Conditioning for Testing Part 1: Paper Sacks
Packaging - Sacks - Description and Method of Measurement Part 1: Empty Paper Sacks
Packaging - Sacks - Method of Sampling Empty Sacks for Testing
Packaging - Sacks - Vocabulary and Types Part 1: Paper Sacks
Packaging - Sacks - Vocabulary and Types Part 2: Sacks Made from Thermoplastic Flexible Film
Packaging Sacks Description and method of measurement Part 2: Empty sacks made from thermoplastic flexible film
Paints and varnishes - Corrosion resistant chromate-free two component cold curing epoxy primer - Part 006: High corrosion resistance for military application
Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 001: Basic requirements
Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 002: High corrosion resistance
Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 003: High corrosion and fluid resistance
Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance
Paints and varnishes - Corrosion resistant chromate-free two component cold curing primer - Part 005: For exterior use with surface preparation tolerance
Paints and varnishes - Corrosion resistant chromated two component cold curing epoxy primer - Part 005: High corrosion resistance for military application
Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 001: Minimum requirements
Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 002: High corrosion resistance
Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 003: High corrosion and fluid resistance
Paints and varnishes - Corrosion resistant chromated two component cold curing primer - Part 004: High corrosion and fluid resistance with surface preparation tolerance
Paints and Varnishes - Pull-off Test
Paints and varnishes Two component cold curing polyurethane finish Part 005: High flexibility and chemical agent resistance for military application
Passivation of Corrosion Resisting Steels and Decontamination of Nickel Base Alloys
Pipe coupling \x97 Coupling end, welded \x97 Geometric configuration
Plates in Titanium and Titanium Alloys - Thickness 6 mm Less a Less Than or Equal to 100 mm - Dimensions
Port ends for adaptors, threaded, with lockring Geometric configuration
Ports for adaptors, threaded, with lockring Geometric configuration
Preinsulated Bonded Pipe Systems for Underground Hot Water Networks - Pipe Assembly of Steel Service Pipes, Polyurethane Thermal Insulation and Outer Casing of High Density Polyethylene
Production and Performance Characteristic Tests for Automatic Steam Traps
Propellants for Commercial Ammunition - Requirements and Test Methods
Pulps - Laboratory Beating - Part 3: Jokro Mill Method
Pulps - Laboratory Beating Part 2: PFI Mill Method
Representation of Rivets on Drawings for Aerospace Equipment
Resistance Spot Welding - Electrode Adaptors, Male Taper 1:10 Part 1: Conical Fixing, Taper 1:10
Resistance Spot Welding - Electrode Adaptors, Male Taper 1:10 Part 2: Parallel Shank Fixing for End-Thrust Electrodes
Resistance Spot Welding Electrode Caps
Respiratory Equipment - Open-Circuit Self-Contained Compressed Air Diving Apparatus - Requirements, Testing, Marking
Respiratory Protective Devices - Compressed Air Line Breathing Apparatus Incorporating a Hood - Requirements, Testing, Marking
Respiratory Protective Devices - Compressed Air Line or Powered Fresh Air Hose Breathing Apparatus Incorporating a Hood for Use in Abrasive Blasting Operations - Requirements, Testing, Marking
Respiratory Protective Devices - Powered Fresh Air Hose Breathing Apparatus Incorporating a Hood - Requirements, Testing, Marking
Rivets, Solid, 100 Degree Normal Countersunk Head with Dome, in Aluminium Alloy 2017A, Inch Based Series
Rivets, Solid, 100 Degree Normal Countersunk Head with Dome, in Aluminium Alloy 2117, Anodized or Chromated, Inch Based Series
Rivets, Solid, 100 Degree Normal Countersunk Head with Dome, in Aluminium Alloy 2117, Inch Based Series
Rivets, Solid, 100 Degree Normal Countersunk Head with Dome, in Aluminium Alloy 5056A, Anodized or Chromated, Inch Based Series
Rivets, Solid, 100 Degree Normal Countersunk Head with Dome, in Aluminium Alloy 5056A, Inch Based Series
Rivets, Solid, 100 Degree Normal Countersunk Head, in Aluminium 1050A, Inch Based Series
Road Vehicles - Electrical Connections - Double-Pole Connector
Rod Assemblies for Flight Controls - Technical Specification
Rod Ends, Adjustable Double Fork and Threaded Shank. Dimensions and Loads
Rod Ends, Adjustable Self-Aligning Plain Bearing, with Self- Lubricating Liner and Threaded Shank. Dimensions and Loads
Rod Ends, Adjustable Single Fork and Threaded Shank. Dimensions and Loads
Rubber and plastics hose and hose assemblies - Methods of measurement of dimensions The
Rubber and plastics hose and hose assemblies - Wire reinforced - Hydraulic impulse test with flexing
Rubber and plastics hoses - Assessment of ozone resistance under static conditions
Rubber and plastics hoses - Determination of volumetric expansion
Rubber and plastics hoses - Sub-ambient temperature flexibility tests
Rubber Hoses for Water Suction and Discharge - Specification
Rubber- or Plastics-Coated Fabrics - Determination of Blocking Resistance
Safety Requirements and Testing of Safety Shut-Off Devices for Combustion Plants Using Liquid Fuels
Sanitary appliances - Shower trays made from crosslinked cast acrylic sheets - Requirements and test methods
Sanitary Taps: General Technical Specifications for Electrodeposited Nickel Chrome Coatings
Sanitary Tapware - Waste Fittings for Basins, Bidets and Baths - General Technical Specifications
Sanitary Tapware: General Specifications for Flow Rate Regulators
Screws, 100 Degree Countersunk Normal Head, Slotted, Threaded to Head, in Brass, Tin Plated - Classification: 380 MPa (at Ambient Temperature)/80 Degrees C
Screws, 100 Degree Countersunk Normal Head, Slotted, Threaded to Head, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature)/425 Degrees C
Screws, 100 Degrees Countersunk Normal Head, Slotted, Threaded to Head, in Alloy Steel, Cadmium Plated - Classification: 900 MPa (at Ambient Temperature)/235 Degrees C
Screws, Pan Head, Slotted, Threaded to Head, in Alloy Steel, Cadmium Plated Classification: 900 MPa (at Ambient Temperature) /235 Degrees C
Screws, Pan Head, Slotted, Threaded to Head, in Corrosion Resisting Steel, Passivated - Classification: 600 MPa (at Ambient Temperature)/425 Degrees C
Shower Trays - Connecting Dimensions
Single-Pole Circuit Breakers, Temperature Compensated, Rated Currents up to 25 A. Product Standard
Sintered Hardmetals - Sampling and Testing
Sintered Metal Materials, Excluding Hardmetals - Determination of Apparent Hardness Part 1: Materials of Essentially Uniform Section Hardness
Sintered Metal Materials, Excluding Hardmetals - Unnotched Impact Test Piece
Sisal Agricultural Twines
Slotted set screws with flat point
Sound attenuation of hearing protectors - Part 1: Subjective method of measurement
Specification for Dental elastomeric impression materials
Specification for Dental resin-based pit and fissure sealants
Specification for Hardmetals - Compression Test
Specification for Information to be recorded in distribution trials involving complete, filled transport packages
Specification for Minimum requirements for industrial radiographic illuminators for non-destructive testing
Spot Welding - Electrode Back-ups and Clamps
Spot Welding Equipment - Taper Plug Gauges and Taper Ring Gauges
Steel and Iron Determination of Chromium Content Potentiometric or Visual Titration Method
Straight Resistance Spot Welding Electrodes
Technical specifications for centrifugal pumps - Class II
Textile Wallcoverings
Textiles - Determination of Dimensional Change in Washing and Drying
Textiles - Determination of resistance to surface wetting (spray test) of fabrics
Textiles - Domestic Washing and Drying Procedures for Textile Tasting
Three-Pole Circuit Breakers, Temperature Compensated, Rated Currents up to 25 A. Product Standard
Timber Structures - Joints Made with Mechanical Fasteners - General Principles for the Determination of Strength and Deformation Characteristics
Titanium and Titanium Alloy Remelting Stock and Castings - Technical Specification Part 1: General Requirements
Titanium and Titanium Alloy Remelting Stock and Castings - Technical Specification Part 2: Remelting Stock
Titanium and Titanium Alloy Remelting Stock and Castings - Technical Specification Part 3: Pre-Production and Production Castings
Tracked Changes (Redline) - Aerospace series - Bearing, spherical plain in corrosion resisting steel with assembly slots - Dimensions and loads
Tracked Changes (Redline) - Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 \xb0C and 200 \xb0C - Part 012: MNA (1 core),...
Tracked Changes (Redline) - Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
Tracked Changes (Redline) - Aerospace series - Elements of electrical and optical connection - Test methods Part 100: General
Tracked Changes (Redline) - Aerospace series - Elements of electrical and optical connection - Test methods Part 318: Fire-resistance
Tracked Changes (Redline) - Aerospace series - Elements of electrical and optical connection - Test methods Part 403: Sinusoidal and random vibration
Tracked Changes (Redline) - Aerospace series - Passivation of corrosion resisting steels and decontamination of nickel base alloys
Tracked Changes (Redline) - Aerospace series - Steel X2CrNi18-9 (1.4307) - Air melted - Softened - Plates, sheets and strips - 0,4 mm = a = 20 mm - 520...
Tracked Changes (Redline) - Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm = De = 3 mm - Rm = 780 MPa...
Tracked Changes (Redline) - Aerospace series - Vacuum deposition of cadmium
Tracked Changes (Redline) - Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) \x96 Classification: 1 275 MPa (at ambient temperature)/650\xb0 C \x96 Technical...
Tracked Changes (Redline) - Aerospace series \x97 Aluminium alloy AL-P2024 \x97 AlCu4Mg1 \x97 T3511 \x97 Extruded bars and sections \x97 1,2 mm = De = 160 mm with peripheral coarse...
Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between - 55 \xb0C and 260 \xb0C \x97 Part 013: DR family,...
Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, single and multicore for general purpose \x97 Operating temperatures between -55 \xb0C and 260 \xb0C \x97 Part 014: DR family, 1...
Tracked Changes (Redline) - Aerospace series \x97 Carbon, glass and aramid fibre preimpregnates \x97 Determination of the resin and fibre content and the mass of fibre per unit area
Tracked Changes (Redline) - Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods \x97 Part 508: Measurement of thickness of coating on contacts
Tracked Changes (Redline) - Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods \x97 Part 509: Adhesion of coating on contacts
Tracked Changes (Redline) - Aerospace series \x97 Elements of electrical and optical connection \x97 Test methods Part 315: Fluid resistance
Tracked Changes (Redline) - Gas-fired instantaneous water heaters for the production of domestic hot water
Tracked Changes (Redline) - Mechanical thermostats for gas-burning appliances
Tracked Changes (Redline) - Sanitary tapware - General specifications for aerators
Tungsten Electrodes for Inert Gas Shielded Arc Welding and for Plasma Cutting and Welding
Turnbarrels, Control Cable in Copper-Zinc Alloys Dimensions and Loads
Units of Expressing Properties of Paper, Board and Pulps
Wallcoverings in Roll Form - Heavy Duty Wallcoverings - Part 1: Specifications
Wallcoverings in Roll Form - Heavy Duty Wallcoverings - Part 2: Determination of Impact Resistance
Washers, Concave, in Alloy Steel, Cadmium Plated
Washers, Lock for Flight Control Rods - Dimensions
Washers, Lock with Radial Serrations in Corrosion Resisting Steel. Dimensions
Washers, Lock, with Radial Serrations, in Corrosion Resisting Steel, Cadmium Plated. Dimensions
Waste Fitting for Sanitary Appliances Part 1: Requirements
Waste fittings for sanitary appliances Part 2: Test methods
Water quality - Detection and enumeration of the spores of sulfite-reducing anaerobes (clostridia) - Part 1: Method by enrichment in a liquid medium The
Water quality - Determination of dissolved oxygen - Iodometric method
Water quality - Determination of Kjeldahl nitrogen - Method after mineralization with selenium
Water quality - Determination of nitrite - Molecular absorption spectrometric method
Water quality - Determination of total arsenic - Silver diethyldithiocarbama te spectrophotometric method
Water Quality - Determination of Turbidity
Water Quality - Sampling Part 1: Guidance on the Design of Sampling Programmes
Water Quality Detection and Enumeration of the Spores of Sulfite-Reducing Anaerobes (Clostridia) Part 2: Method by Membrane Filtration
Welds. Information on Drawings
Wood Preservatives - Determination of the Curative Action Against Lyctus Brunneus (Stephens) (Laboratory Method)

<< Prev Next >>