Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
250
300
350
360
370
380
390
400
404
405
406
407
408
409
410
411
412
413
414
415
416
420
430
440
450
460
470
500
550
600
650
700
750
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acoustics - Deter. of Sound Power Levels of Noise Sources Using Sound Pressure - Engineering Methods for Small, Movable Sources in Reverberant Fields Part 2: Methods for Special Reverberation Test... | |
| Acoustics - Determination of Sound Power Levels of Noise Sources Using Sound Pressure - Engineering Method in an Essentially Free Field Over a Reflecting Plane | |
| Acoustics - Measurement of Noise Emitted by Accelerating Road Vehicles - Engineering Method | |
| Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 2: Reference Equivalent Threshold Sound Pressure Levels for Pure Tones and Insert Earphones | |
| Acoustics - Reference Zero for the Calibration of Audiometric Equipment - Part 4: Reference Levels for Narrow-Band Masking Noise | |
| Agricultural machinery - Safety Part 13: Large rotary mowers | |
| Agricultural machinery - Safety Part 8: Solid fertilizer distributors | |
| Agricultural machinery - Safety Part 9: Seed drills | |
| Agricultural machinery \x97 Safety Part 16: Portable agricultural grain augers | |
| Agricultural tractors - Operator\x92s workplace, access and exit - Dimensions | |
| Air Cargo Equipment - Air/Land Pallet Nets | |
| Air Cargo Equipment - Non-Certified Lower-Deck Containers for Air Transport - Specification and Testing | |
| Air quality - General aspects - Units of measurement | |
| Air quality \x97 General aspects \x97 Vocabulary | |
| Aircraft \x97 Jacking pads | |
| Anti-bribery management systems \x97 Requirements with guidance for use | |
| Assembly tools for screws and nuts - Single-head engineer's wrenches for lower torque applications - Maximum outside dimensions of heads and test torques | |
| Belt drives \x97 Classical and narrow V-belts \x97 Lengths in datum system | |
| Black tea - Definition and basic requirements | |
| Bore cutters with key drive - Form milling cutters with constant profile | |
| Cereals and pulses - Guidance on measurement of the temperature of grain stored in bulk | |
| Cigarettes - Determination of total and nicotine-free dry particulate matter using a routine analytical smoking machine | |
| Cinematography - Image Area Produced by 8 mm Type S Motion-Picture Camera Aperture and Maximum Projectable Image Area - Positions and Dimensions | |
| Cinematography - Leaders and Run-Out Trailers for 35 mm and 16 mm Release Prints - Specifications | |
| Cinematography - Projection Reels/Spools 75 to 312mm Diameter for 8mm Type S Motion- Picture Film - Dimensions and Specifications | |
| Cinematography - Tape splices for 8 mm Type S motion-picture film for projector use - Dimensions | |
| Cinematography - Vocabulary | |
| Cinematography \x97 35 mm motion-picture film perforated 8 mm Type S (1-3-5-7-0) and (1-0) \x97 Cutting and perforating dimensions | |
| Cinematography. Printed 8 mm Type S image area on 16 mm motion-picture film perforated 8 mm Type S (1-3). Position and dimensions | |
| Citrus fruits \x97 Guidelines for storage | |
| Coal Guidance for sampling in coal preparation plants | |
| Coated abrasives - Flap wheels with shaft | |
| Codes for the representation of currencies and funds | |
| Commercial vehicles - Wheel-hub attachment dimensions | |
| Compliance management systems - Guidance for competence management | |
| Compliance management systems \x97 Guidance for the evaluation of effectiveness | |
| Compliance management systems \x97 Requirements with guidance for use | |
| Composition Cork - Expansion Joint Fillers - Specifications, Packaging and Marking | |
| Composition cork - Expansion joint fillers - Test Methods | |
| Compressor, pneumatic tools and machines - Vocabulary - Part 4: Air treatment | |
| Conflict of interest in organizations - Guidance | |
| Conveyor belts - Marking | |
| Conveyor belts with heat-resistant rubber covers - Heat resistance of covers - Requirements and test methods | |
| Corrosion of metals and alloys - Method of oxalic acid etching test for intergranular corrosion of austenitic stainless steel | |
| Corrosion of metals and alloys \x97 Test method for high-temperature corrosion testing of metallic materials by thermogravimetry under isothermal or cyclic conditions | |
| Counterbores with Morse taper shanks and detachable pilots | |
| Counterbores with parallel shanks and solid pilots | |
| Countersinks, 90\xb0, with Morse taper shanks and detachable pilots | |
| Countersinks, 90\xb0, with parallel shanks and solid pilots | |
| Cranes - Classification Part 5: Bridge and gantry cranes | |
| Cranes - Vocabulary - Part 5: Bridge and gantry cranes | |
| Cranes - Vocabulary Part 2: Mobile Cranes | |
| Cranes - Wind load assessment | |
| Cranes - Wire Ropes - Care, Maintenance, Installation, Examination and Discard | |
| Cranes \x97 Classification Part 1: General | |
| Cranes \x97 Classification Part 3: Tower cranes | |
| Cranes \x97 Vocabulary Part 3: Tower cranes | |
| Cranes \x97 Vocabulary Part 4: Jib cranes | |
| Cranes and lifting appliances Selection of wire ropes Part 1: General | |
| Cutter arbors with tenon drive Part 1: Dimensions of Morse taper | |
| Cutter arbors with tenon drive Part 2: Dimensions of 7/24 taper | |
| Cutter arbors with tenon drive Part 3: Dimensions of hollow taper interface with flange contact surface | |
| Cycle energy requirement - Test method | |
| Definitions of some terms used in the tyre industry Part 1: Pneumatic tyres | |
| Definitions of some terms used in the tyre industry Part 2: Solid tyres | |
| Determination of resistance to intergranular corrosion of stainless steels Part 3: Corrosion test for low-Cr ferritic stainless steels | |
| Diesel Engines - Calibrating Nozzle, Delay Pintle Type | |
| Diesel Engines - Fuel Injection Pumps - High-Pressure Pipes for Testing | |
| Ductile iron pipes and fittings for pressure and non-pressure pipelines - Cement mortar lining | |
| Earth-mover tyres and rims Part 1: Tyre designation and dimensions | |
| Earth-mover tyres and rims Part 2: Loads and inflation pressures | |
| Earth-mover tyres and rims Part 3: Rims | |
| Environmental life cycle assessment and recycling of ductile iron pipes for water applications | |
| Essential oil of citronella, Java type | |
| Essential Oils (containing tertiary alcohols) - Estimation of free alcohols content by determination of ester value after acetylation | |
| Essential Oils (Containing Tertiary Alcohols) - Evaluation of Free Alcohols Content by Determination of Ester Value After Cold Formylation | |
| Essential Oils - Estimation of primary and secondary free alcohols content by acetylation in pyridine | |
| Facility management \x97 Management systems \x97 Requirements with guidance for use | |
| Fine bubble technology - Environmental applications Part 2: Test method for evaluating aeration performance of fine bubble jet devices | |
| Flow measurement structures - Rectangular, trapezoidal and U-shaped flumes | |
| Fluid power systems - O-rings - Part 1: Inside diameters, cross-sections, tolerances and designation codes | |
| Fluid power systems - O-rings - Part 2: Housing dimensions for general applications | |
| Fluid power systems - O-rings Part 4: Anti-extrusion rings (back-up rings) | |
| Fluid power systems \x97 O-rings \x97 Part 3: Quality acceptance criteria | |
| Fluid power systems \x97 O-rings Part 1: Inside diameters, cross-sections, tolerances and designation codes | |
| Fluid power systems \x97 O-rings Part 3: Quality acceptance criteria | |
| Fluid power systems \x97 O-rings Part 5: Specification of elastomeric materials for industrial applications | |
| Framework for integration and operation of smart community infrastructures Part 1: Recommendations for considering opportunities and challenges from interactions in smart community infrastructures from relevant aspects through the life cycle... | |
| Framework for integration and operation of smart community infrastructures Part 2: Holistic approach and the strategy for development, operation and maintenance of smart community infrastructures | |
| Fraud control management systems - Guidance for organizations managing the risk of fraud | |
| Furniture - Tests for surface finishes Part 1: Assessment of resistance to cold liquids | |
| Furniture - Tests for surface finishes Part 2: Assessment of resistance to wet heat | |
| Furniture - Tests for surface finishes Part 3: Assessment of resistance to dry heat | |
| Furniture - Tests for surface finishes Part 5: Assessment of resistance to abrasion | |
| Furniture \x97 Tests for surface finishes Part 6: Assessment of resistance to scratching | |
| Gas turbines - Procurement - Part 4: Fuels and environment | |
| Gas Turbines - Procurement - Part 5: Applications for Petroleum and Natural Gas Industries | |
| Gas Turbines - Procurement - Part 8: Inspection, Testing, Installation and Commissioning | |
| Gas turbines - Procurement - Part 9: Reliability, availability, maintainability and safety | |
| Gas turbines - Procurement Part 3: Design requirements | |
| Gas turbines \x97 Procurement \x97 Part 7: Technical information | |
| Gas turbines Procurement Part 1: General introduction and definitions | |
| Gas turbines Procurement Part 2: Standard reference conditions and ratings | |
| Geometric Product Specifications (GPS) - Surface Texture: Profile Method - Terms, Definitions and Surface Texture Parameters | |
| Glass syringes - Determination of extractable tungsten | |
| Glass-reinforced thermosetting plastics (GRP) pipes - Determination of the apparent axial long-term modulus of pipes subject to beam bending | |
| Governance of organizations - Developing indicators for effective governance | |
| Governance of organizations - Governance maturity model - Guidance | |
| Governance of organizations - Guidance | |
| Graphical symbols - Safety colours and safety signs Part 1: Design principles for safety signs and safety markings | |
| Graphical symbols - Safety colours and safety signs Part 3: Design principles for graphical symbols for use in safety signs | |
| Graphical symbols - Safety colours and safety signs Part 4: Colorimetric and photometric properties of safety sign materials | |
| Green coffee - Olfactory and visual examination and determination of foreign matter and defects | |
| Green coffee or raw coffee - Size analysis - Manual and machine sieving | |
| Guidance for practical implementation of ISO 37155 series for supervising at each life cycle phase of smart community infrastructures | |
| Guidance on outsourcing | |
| Health informatics - Standard communication protocol - Computer-assisted electrocardiography | |
| Hexagon bolts with flange - Small series - Product grade A with driving feature of product grade B | |
| Hexagon Nuts with Flange - Coarse Thread | |
| High velocity oxygen fuel (HVOF) cermet coatings for metallurgical roll components - Guidance with requirements | |
| Hydraulic Fluid Power - Determination of Characteristics of Motors - Part 1: At Constant Low Speed and Constant Pressure | |
| Hydraulic Fluid Power - Filter Elements - Method for End Load Test | |
| Hydraulic fluid power - Filter elements - Verification of flow fatigue characteristics | |
| Hydraulic Fluid Power - Filters - Evaluation of Differential Pressure Versus Flow Characteristics | |
| Hydrometric Determinations - Cableway Systems for Stream Gauging | |
| Hydrometric determinations - Flow measurement in open channels using structures - Flat-V weirs | |
| Hydrometry - Echo sounders for water depth measurements | |
| Hydrometry - Functional requirements and characteristics of suspended-sediment samplers | |
| Hydrometry - Open channel flow measurement using rectangular broad-crested weirs | |
| Hydrometry - Open channel flow measurement using triangular profile weirs | |
| Ice-cream and milk ice \x97 Determination of total solids content (Reference method) | |
| Industrial protective helmets | |
| Industrial tyres and rims - Part 1: Pneumatic tyres (metric series) on 5\xb0 tapered or flat base rims - Designation, dimensions and marking | |
| Industrial tyres and rims - Part 3: Rims | |
| Industrial tyres and rims Part 2: Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims \x97 Load ratings | |
| Information and Documentation - International Standard Recording Code (ISRC) | |
| Information processing - Data interchange on 6,30 mm(0.25 in) magnetic tape cartridge, 63 bpmm (1 600 bpi) phase-encoded | |
| Intelligent transport systems - Automated braking during low-speed manoeuvring (ABLS) - Requirements and test procedures | |
| Intelligent transport systems - Truck platooning systems (TPS) - Functional and operational requirements | |
| Iron ores for blast furnace and direct reduction feedstocks - Determination of bulk density | |
| Laboratory glassware - Beakers | |
| Leaf chains, clevises and sheaves \x97 Dimensions, measuring forces, tensile strengths and dynamic strengths | |
| Lift (Elevator) installation Part 5: Control devices, signals and additional fittings | |
| Lift (US: Elevator) installation \x97 Part 2: Class IV lifts | |
| Lift (US: Elevator) installation Part 1: Class I, II, III and VI lifts | |
| Liquid flow in open channels - Sediment in streams and canals - Determination of concentration, particle size distribution and relative density | |
| Liquid flow measurement in open channels - Rectangular, trapezoidal and U-shaped flumes | |
| Machine tools Test conditions for external cylindrical centreless grinding machines Testing of the accuracy | |
| Magnesium and magnesium alloys - Determination of nickel - Inductively coupled plasma optical emission spectrometric method | |
| Manganese ores and concentrates - Determination of manganese content - Potentiometric method | |
| Measurement of fluid flow in closed conduits - Velocity area method using Pitot static tubes | |
| Measurement of liquid flow in open channels \x97 Bed material sampling | |
| Measurement of noise emitted by accelerating road vehicles - Engineering method - Part 1: M and N categories | |
| Measurement of noise emitted by accelerating road vehicles - Engineering method Part 2: L category | |
| Measurement of noise emitted by accelerating road vehicles \x97 Engineering method Part 3: Indoor testing M and N categories | |
| Measurement of Water Flow in Closed Conduits - Meters for Cold Potable Water Part 2: Installation Requirements and Selection | |
| Meat and meat products - Determination of L-(+)- glutamic acid content - Reference method | |
| Micrographics - Microfilming of Newspapers for Archival Purposes on 35mm Microfilm | |
| Milk and milk products - Determination of amino acids in infant and adult/paediatric nutritional formulas and dairy products | |
| Milk and Milk Products - Determination of Residues of Organchlorine Compounds (Pesticides) - Part 1: General Considerations and Extraction Methods | |
| Milk and Milk Products - Determination of Residues of Organchlorine Compounds (Pesticides) - Part 2: Test Methods for Crude Extract Purification and Confirmation | |
| Milk and milk products - Specification of Mojonnier-type fat extraction flasks | |
| Milk fat - Determination of peroxide value | |
| Milking Machine Installations - Vocabulary | |
| Mobile cranes \x97 Determination of stability | |
| Mopeds - Engine test code - Net power | |
| Motorcycle tyres and rims (code-designated series) Part 3: Rims | |
| Motorcycles - Engine test code - Net power | |
| Oil and gas industries including lower carbon energy - Full ring ovalization test method for the evaluation of the cracking resistance of steel line pipe in sour service | |
| Oil of citronella, Sri Lanka type [Cymbopogon nardus (L.) W. Watson var. lenabatu Stapf.] | |
| Oil of lime (cold pressed), Mexican type [Citrus aurantifolia (Christm.) Swingle], obtained by mechanical means | |
| Oil of rosewood, Brazilian type [Aniba rosaeodora Ducke var. amazonica Ducke or Aniba parviflora (Meissner) Mez] | |
| Packaging - Complete, filled transport packages and unit loads - Unit load dimensions | |
| Paper and board - Determination of bursting strength after immersion in water | |
| Paper and board - Determination of tensile strength after immersion in water | |
| Paper and board \x97 Determination of resistance to picking \x97 Accelerated speed method using the IGT-type tester (electric model) | |
| Paper, board and pulps International calibration of testing apparatus Nomination and acceptance of standardizing and authorized laboratories | |
| Paper, board, pulps and related terms - Vocabulary - Part 2: Pulping terminology | |
| Paper, board, pulps and related terms Vocabulary Part 1: Alphabetical index | |
| Paper, board, pulps and related terms Vocabulary Part 3: Paper-making terminology | |
| Paper, board, pulps and related terms Vocabulary Part 4: Paper and board grades and converted products | |
| Paper, board, pulps and related terms Vocabulary Part 5: Properties of pulp, paper and board | |
| Passenger car tyres and rims - Part 1: Tyres (metric series) | |
| Passenger car tyres and rims - Part 2: Rims | |
| Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double-Lane Change | |
| Passenger cars - Test track for a severe lane-change manoeuvre - Part 2: Obstacle avoidance | |
| Passenger cars Steady-state circular driving behaviour Open-loop test methods | |
| Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 1: Measurement of level in atmospheric tanks | |
| Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 3: Measurement of level in pressurized storage tanks (non-refrigerated) | |
| Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 4: Measurement of temperature in atmospheric tanks | |
| Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 5: Measurement of temperature in marine vessels | |
| Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 6: Measurement of temperature in pressurized storage tanks (non-refrigerated) | |
| Petroleum and Liquid Petroleum Products - Tank Calibration by Liquid Measurement - Incremental Method Using Volumetric Meters | |
| Petroleum and Liquid Petroleum Products - Temperature Measurements - Manual Methods | |
| Petroleum and liquid petroleum products Measurement of level and temperature in storage tanks by automatic methods Part 2: Measurement of level in marine vessels | |
| Petroleum products - Determination of bromine number of distillates and aliphatic olefins - Electrometric method | |
| Petroleum products - Determination of sulfated ash in lubricating oils and additives and fatty acid methyl esters | |
| Petroleum products \x97 Fuels (class F) \x97 Specifications of gas turbine fuels for industrial and marine applications | |
| Photography - Determination of the Curl of Photographic Film and Paper | |
| Photography - Film Dimensions - Rolls for Photocomposition | |
| Photography - Intra-Oral Dental Radiographic Film - Specification | |
| Photography - Medical Radiographic Cassettes/Screens/Fi lms and Hard-Copy Imaging Films - Dimensions and Specifications | |
| Photography - Processing Chemicals - Specification for Anhydrous Sodium Carbonate and Sodium Carbonate Monohydrate | |
| Photography - Processing chemicals - Specifications for aluminium potassium sulfate | |
| Photography - Processing chemicals - Specifications for ammonium thiocyanate | |
| Photography - Processing Chemicals - Specifications for Ammonium Thiosulfate Solution | |
| Photography - Processing chemicals - Specifications for anhydrous potassium carbonate | |
| Photography - Processing Chemicals - Specifications for Anhydrous Sodium Acetate | |
| Photography - Processing chemicals - Specifications for anhydrous sodium metabisulfite | |
| Photography - Processing Chemicals - Specifications for Anhydrous Sodium Sulfite | |
| Photography - Processing chemicals - Specifications for benzotriazole | |
| Photography - Processing chemicals - Specifications for boric acid, granular | |
| Photography - Processing chemicals - Specifications for dipotassium disulfite (potassium metabisulfite) | |
| Photography - Processing chemicals - Specifications for hydroquinone | |
| Photography - Processing Chemicals - Specifications for p-Methylaminophenol Sulfate | |
| Photography - Processing Chemicals - Specifications for Potassium Bromide | |
| Photography - Processing chemicals - Specifications for potassium ferricyanide | |
| Photography - Processing chemicals - Specifications for potassium hydroxide | |
| Photography - Processing chemicals - Specifications for potassium thiocyanate | |
| Photography - Processing chemicals - Specifications for sodium hydroxide | |
| Photography - Processing chemicals - Specifications for sodium tetraborate decahydrate | |
| Photography. Determination of residual thiosulfate and other related chemicals in processed photographic materials. Methods using iodine-amylose, methylene blue and silver sulfide | |
| Photography. Processed photographic plates. Storage practices | |
| Plain bearings - Compression testing of bearing materials | |
| Plain bearings - Copper alloys Part 1: Cast copper alloys for solid and multilayer thick-walled plain bearings | |
| Plain Bearings - Hardness Testing of Bearing Metals - Part 1: Compound Materials | |
| Plain bearings - Hardness testing of bearing metals Part 2: Solid materials | |
| Plain Bearings - Lead and Tin Casting Alloys for Multilayer Plain Bearings | |
| Plain bearings - Metallic multilayer plain bearings Part 1: Non-destructive ultrasonic testing of bond of thickness greater than or equal to 0,5 mm | |
| Plain bearings - Metallic multilayer plain bearings Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm | |
| Plain Bearings - Multilayer Materials for Thin-Walled Plain Bearings | |
| Plain bearings - Terms, definitions, classification and symbols Part 1: Design, bearing materials and their properties | |
| Plain bearings - Terms, definitions, classification and symbols Part 2: Friction and wear | |
| Plain bearings - Terms, definitions, classification and symbols Part 3: Lubrication | |
| Plain bearings - Terms, definitions, classification and symbols Part 4: Basic symbols | |
| Plain bearings - Terms, definitions, classification and symbols Part 5: Application of symbols | |
| Plain bearings \x97 Copper alloy bushes | |
| Plain bearings \x97 Copper alloys Part 2: Wrought copper alloys for solid plain bearings | |
| Plain bearings \x97 Metallic multilayer plain bearings Part 3: Non-destructive penetrant testing | |
| Plastics - Epoxy Resins Part 1: Designation | |
| Plastics - Unsaturated-Polyeste r Resins (UP-R) - Part 1: Designation System | |
| Plastics collapsible containers for human blood and blood components Part 3: Blood bag systems with integrated features | |
| Polyphenylsulfone (PPSU) \x97 Effect of time and temperature on expected strength | |
| Polysulfone (PSU) - Effect of time and temperature on expected strength | |
| Polyvinylidene fluoride (PVDF) - Effect of time and temperature on expected strength | |
| Pulps - Determination of Stock Concentration | |
| Pulps - Preparation of laboratory sheets for the measurement of diffuse blue reflectance factor (ISO brightness) | |
| Radiation protection - Apparatus for industrial gamma radiography - Specifications for performance, design and tests | |
| Reaction to fire tests - Parallel panel test method for wall systems - Measurement of heat release and smoke production | |
| Reactor technology \x97 Nuclear fusion reactors \x97 Hot helium leak testing method for high temperature pressure-bearing components in nuclear fusion reactors | |
| Reduction sleeves with external 7/24 taper for tools with Morse taper shanks | |
| Road traffic safety (RTS) - Guidance on ethical considerations relating to safety for autonomous vehicles | |
| Road traffic safety (RTS) management systems - Requirements with guidance for use | |
| Road traffic safety \x97 Good practices for implementing commuting safety management | |
| Road vehicles - Calibration fluids for diesel injection equipment | |
| Road vehicles - Connectors for the electrical connection of towing and towed vehicles - Definitions, tests and requirements | |
| Road Vehicles - Fifth Wheels - Interchangeability | |
| Road Vehicles - Fuel Filters for Diesel Engines - Test Methods | |
| Road vehicles - Fuel injection pump testing - Part 3: Application and test procedures | |
| Road vehicles - Location of hand controls, indicators and tell-tales in motor vehicles | |
| Road vehicles - Measurement methods for exhaust gas emissions during inspection or maintenance | |
| Road vehicles - Mopeds - Symbols for controls, indicators and tell-tales | |
| Road vehicles - Multi-core connecting cables - Part 1: Test methods and requirements for basic performance sheathed cables | |
| Road vehicles - Multi-core connecting cables Part 4: Test methods and requirements for coiled cable assemblies | |
| Road vehicles - Rear moving barrier impact test procedure | |
| Road vehicles - Safety glazing materials - Test methods for resistance to radiation, high temperature, humidity, fire and simulated weathering | |
| Road vehicles - Special warning lamps - Dimensions | |
| Road vehicles - Unscreened high-voltage ignition cables - General specifications, test methods and requirements | |
| Road vehicles - Vehicle identification number (VIN) - Content and structure | |
| Road vehicles - World manufacturer identifier (WMI) code | |
| Road vehicles \x97 Types \x97 Terms and definitions | |
| Road vehicles Multi-core connecting cables Part 2: Test methods and requirements for high performance sheathed cables | |
| Road vehicles Multi-core connecting cables Part 3: Construction, dimensions and marking of unscreened sheathed low-voltage cables | |
| Road vehicles Wheels/rims for commercial vehicles Test methods | |
| Rolling bearings - Ceramic rolling elements - Terms and characteristics of surface imperfections | |
| Rubber - Nitrile latex - Determination of bound acrylonitrile content | |
| Rubber - Nitrile latex - Determination of residual acrylonitrile content | |
| Rubber compounding ingredients Carbon Black Determination of light transmittance of toluene extract | |
| Rubber hoses and hose assemblies - Rubber-covered spiral-wire-reinforc ed hydraulic types for oil-based or water-based fluids - Specification | |
| Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oil-based or water-based fluids - Specification | |
| Rubber hoses and hose assemblies Textile-reinforced hyraulic types Specification Part 2: Water-based fluid applications | |
| Rubber hoses and tubing for cooling systems for .. internal-combustion engines .. Specification | |
| Rubber Hoses for Sand and Grit Blasting - Specification | |
| Rubber, Ethylene-Propylene-D iene (EPDM) - Evaluation Procedure | |
| Rubber, vulcanized and thermoplastic \x97 Preformed gaskets used in buildings \x97 Classification, specifications and test methods | |
| Rubber, Vulcanized or Thermoplastic - Determination of Adhesion to Textile Fabrics | |
| Rubber, Vulcanized or Thermoplastic - Methods of Test for Staining in Contact with Organic Material | |
| Rubber, vulcanized or thermoplastic Determination of tensile stress-strain properties | |
| Safety devices for protection against excessive pressure Part 10: Sizing of safety valves for gas/liquid two-phase flow | |
| Safety devices for protection against excessive pressure Part 9: Application and installation of safety devices excluding stand-alone bursting disc safety devices | |
| Sampling procedures for inspection by variables Part 1: Specification for single sampling plans indexed by acceptance quality limit (AQL) for lot-by-lot inspection for a single quality characteristic and a single... | |
| Sampling procedures for inspection by variables Part 2: General specification for single sampling plans indexed by acceptance quality limit (AQL) for lot-by-lot inspection of independent quality characteristics | |
| Sampling procedures for inspection by variables Part 4: Procedures for assessment of declared quality levels | |
| Sampling procedures for inspection by variables Part 6: Specification for single sampling plans for isolated lot inspection indexed by limiting quality (LQ) | |
| Sensory analysis - Guidelines for the use of quantitative response scales | |
| Sensory analysis - Methodology - Method of investigating sensitivity of taste | |
| Sensory analysis Methodology Triangle test | |
| Sequential sampling plans for inspection by variables for percent nonconforming (known standard deviation) | |
| Series 1 Freight Containers - Handling and Securing | |
| Sharing economy - General principles | |
| Shipbuilding and marine structures - Deck machinery - Vocabulary and symbols | |
| Shipbuilding and marine structures - Mooring winches | |
| Ships and marine technology - Aquatic nuisance species - Methods for evaluating the performance of compliance monitoring devices for ballast water discharges | |
| Ships and Marine Technology - Clear Openings for External Single-Leaf Doors | |
| Ships and Marine Technology - Propulsion Plants for Ships - Part 2: Vocabulary for Controllable-Pitch Propeller Plants | |
| Ships and marine technology - Ships' ordinary rectangular windows | |
| Ships and marine technology \x97 Vertical steel ladders | |
| Sintered Metal Materials, Excluding Hardmetals - Fatigue Test Pieces | |
| Smart community infrastructure - Electric power infrastructure - Measurement methods for the quality of thermal power infrastructure and requirements for plant operations and management | |
| Smart community infrastructure - Guidance for the development of smart building information systems | |
| Smart community infrastructure \x97 Responsiveness assessment and maturity model | |
| Smart community infrastructures - Data framework for infrastructure governance based on digital technology in smart cities | |
| Smart community infrastructures - Disaster risk reduction - Basic framework for implementation | |
| Smart community infrastructures - Disaster risk reduction - Guidance for implementing seismometer systems | |
| Smart community infrastructures - Guidance on smart transportation by electric Connected and Autonomous Vehicle (eCAV) and its application to on-demand responsive passenger services with shared vehicles | |
| Smart community infrastructures - Guidance on smart transportation for energy saving in transportation services | |
| Smart community infrastructures - Guidance on smart transportation with QR code identification and authentification in transportation and its related or additional services | |
| Smart community infrastructures - Guidance on smart transportation with the use of digitally processed payment (d-payment) | |
| Smart community infrastructures - Guidelines on data exchange and sharing for smart community infrastructures | |
| Smart community infrastructures - Maturity model for assessment and improvement | |
| Smart community infrastructures - Operation and maintenance of utility tunnels | |
| Smart community infrastructures - Smart transportation by autonomous vehicles on public roads | |
| Smart community infrastructures - Smart transportation by facial recognition payment (f-payment) | |
| Smart community infrastructures - Smart transportation by run-through train/bus operation in/between cities | |
| Smart community infrastructures - Smart transportation for fuel saving and pollution emission reduction in bus transportation services | |
| Smart community infrastructures - Smart transportation for newly developing areas | |
| Smart community infrastructures - Smart transportation for parking lot allocation in cities | |
| Smart community infrastructures - Smart transportation for rapid transit in and between large city zones and their surrounding areas | |
| Smart community infrastructures - Urban data integration framework for smart city planning (SCP) | |
| Smart community infrastructures \x97 Best practice guidelines for transportation | |
| Smart community infrastructures \x97 Principles and requirements for performance metrics | |
| Smart community infrastructures \x97 Smart transportation for compact cities | |
| Smart community infrastructures \x97 Smart transportation for energy saving operation by intentionally driving slowly | |
| Smart community infrastructures \x97 Smart transportation using battery-powered buses for passenger services | |
| Smart community infrastructures \x97 Smart transportation using fuel cell light rail transit (FC-LRT) | |
| Soaps \x97 Determination of chloride content \x97 Potentiometric method | |
| Spices - Saffron (Crocus sativus L.) Part 1: Specification | |
| Spices - Saffron (Crocus sativus L.) Part 2: Test methods | |
| Spinning preparatory, spinning and doubling (twisting) machinery - Tubes for ring-spinning, doubling and twisting spindles, taper 1 : 38 and 1 : 64 | |
| Steel and steel products - General technical delivery requirements | |
| Steel and steel products \x97 General technical delivery requirements | |
| Steel wire ropes - Fibre main cores - Specifications | |
| Steel wire ropes for lifts - Minimum requirements | |
| Straight cylindrical involute splines - Metric module, side fit - Part 1: Generalities | |
| Straight cylindrical involute splines - Metric module, side fit - Part 2: Dimensions | |
| Straight cylindrical involute splines - Metric module, side fit - Part 3: Inspection | |
| Sustainable cities and communities - Appraisal framework for datasets and data processing methods that create urban management information | |
| Sustainable cities and communities - Business districts - Guidance for practical local implementation of ISO 37101 | |
| Sustainable cities and communities - Guidance for managing a public-health emergency response in smart city operating models | |
| Sustainable cities and communities - Guidance on the use of ISO 37120, ISO 37122 and ISO 37123 | |
| Sustainable cities and communities - Management guidelines of open data for smart cities and communities - Overview and general principles | |
| Sustainable cities and communities - Urban settlements - Guidance for a flexible approach to phased implementation of ISO 37101 | |
| Sustainable cities and communities - Vocabulary | |
| Sustainable cities and communities \x97 Descriptive framework for cities and communities | |
| Sustainable cities and communities \x97 Environmental, social and governance (ESG) indicators for cities | |
| Sustainable cities and communities \x97 Guidance on establishing smart city operating models for sustainable communities | |
| Sustainable cities and communities \x97 Indicators for resilient cities | |
| Sustainable cities and communities \x97 Indicators for smart cities | |
| Sustainable cities and communities \x97 Recommendations and requirements for project developers \x97 Meeting ISO 37101 framework principles | |
| Sustainable cities and communities \x97 Transforming our cities \x97 Guidance for practical local implementation of ISO 37101 | |
| Sustainable development in communities \x97 Management system for sustainable development \x97 Requirements with guidance for use | |
| Sustainable development of communities \x97 Indicators for city services and quality of life | |
| Sustainable mobility and transportation - Framework for transportation services by providing meshes for 5G communication | |
| Technical drawings - Tolerancing of linear and angular dimensions | |
| Test Conditions for High Accuracy Turret and Single Spindle Coordinate Drilling and Boring Machines with Table of Fixed Height with Vertical Spindle - Testing of the Accuracy - Part 1:... | |
| Test Conditions for High Accuracy Turret and Single Spindle Coordinate Drilling and Boring Machines with Table of Fixed Height with Vertical Spindle - Testing of the Accuracy - Part 2:... | |
| Test methods for civil multi-copter unmanned aircraft system | |
| Textile Glass - Chopped-Strand and Continuous-Filament Mats - Determination of Average Thickness, Thickness under Load and Recovery After Compression | |
| Textile glass - Yarns - Basis for a specification | |
| Textile glass \x97 Chopped-strand and continuous-filament mats \x97 Determination of average thickness, thickness under load and recovery after compression | |
| Textile Machinery and Accessories - Flat Steel Healds with Closed End Loops - Dimensions | |
| Textile machinery and accessories - Reeds - Part 4: Plastic bound metal reeds - Dimensions and designation | |
| Textile machinery and accessories - Reeds Part 2: Dimensions and designation of metal reeds with plate baulk | |
| Textile machinery and accessories - Reeds Part 3: Dimensions and designation of metal reeds with double-spring baulk | |
| Textile machinery and accessories Flat steel healds with closed end loops Part 1: Dimensions of healds manufactured of rolled steel wire | |
| Textile machinery and accessories Flat steel healds with closed end loops Part 2: Dimensions of healds manufactured of hardened strip steel | |
| Textile-glass-reinfo rced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 1: General considerations and preparation of rods | |
| Textile-glass-reinfo rced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 2: Determination of flexural strength | |
| Textile-glass-reinfo rced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 3: Determination of compressive strength | |
| Textile-glass-reinfo rced plastics - Determination of mechanical properties on rods made of roving-reinforced resin - Part 4: Determination of apparent interlaminar shear strength | |
| Textiles - Determination of reduction activity of specific proteins derived from pollen and mite and other sources on textile products | |
| Thermoplastics Pipes - Universal Wall Thickness Table | |
| Thermosetting resin and UV curable resin - Determination of shrinkage by continuous measurement method | |
| Timekeeping instruments - Movements - Forms, dimensions and nomenclature | |
| Timekeeping Instruments Conditions for Carrying out Checks on Radioluminescent Deposits | |
| Tracked Changes (Redline) - Acoustics \x97 Engineering method for measurement of noise emitted by accelerating road vehicles \x97 Part 1: M and N categories | |
| Tracked Changes (Redline) - Acoustics \x97 Measurement of noise emitted by accelerating road vehicles \x97 Engineering method \x97 Part 3: Indoor testing M and N categories | |
| Tracked Changes (Redline) - Anti-bribery management systems - Requirements with guidance for use | |
| Tracked Changes (Redline) - Assembly tools for screws and nuts - Single-head engineer's wrenches for lower torque applications - Maximum outside dimensions of heads and test torques | |
| Tracked Changes (Redline) - Cereals and pulses - Guidance on measurement of the temperature of grain stored in bulk | |
| Tracked Changes (Redline) - Code designated diagonal tyres (ply rating marked series) for agricultural tractors, trailers and machines Part 1: Tyre designation and dimensions, and approved rim contours | |
| Tracked Changes (Redline) - Code designated diagonal tyres (ply rating marked series) for agricultural tractors, trailers and machines Part 2: Tyre load ratings | |
| Tracked Changes (Redline) - Commercial vehicles - Wheel-hub attachment dimensions | |
| Tracked Changes (Redline) - Compliance management systems \x97 Requirements with guidance for use | |
| Tracked Changes (Redline) - Composition cork - Expansion joint fillers - Test methods | |
| Tracked Changes (Redline) - Cranes - Wire ropes - Care and maintenance, inspection and discard | |
| Tracked Changes (Redline) - Ductile iron pipes and fittings for pressure and non-pressure pipelines - Cement mortar lining | |
| Tracked Changes (Redline) - Earth-mover tyres and rims \x97 Part 1: Tyre designation and dimensions | |
| Tracked Changes (Redline) - Earth-mover tyres and rims Part 2: Loads and inflation pressures | |
| Tracked Changes (Redline) - Flow measurement structures \x97 Rectangular, trapezoidal and U-shaped flumes | |
| Tracked Changes (Redline) - Gas turbines - Procurement - Part 2: Standard reference conditions and ratings | |
| Tracked Changes (Redline) - Gas turbines - Procurement - Part 9: Reliability, availability and maintainability | |
| Tracked Changes (Redline) - Graphic technology and photography - Viewing conditions | |
| Tracked Changes (Redline) - Graphical symbols - Safety colours and safety signs - Part 3: Design principles for graphical symbols for use in safety signs | |
| Tracked Changes (Redline) - Health informatics - Standard communication protocol - Computer-assisted electrocardiography | |
| Tracked Changes (Redline) - Hydrometry - Functional requirements and characteristics of suspended-sediment samplers | |
| Tracked Changes (Redline) - Industrial tyres and rims - Part 1: Pneumatic tyres (metric series) on 5 degrees tapered or flat base rims - Designation, dimensions and marking | |
| Tracked Changes (Redline) - Industrial tyres and rims \x97 Part 3: Rims | |
| Tracked Changes (Redline) - Machine tools - Test conditions for external cylindrical centreless grinding machines - Testing of the accuracy | |
| Tracked Changes (Redline) - Measurement of fluid flow in closed conduits - Velocity area method using Pitot static tubes | |
| Tracked Changes (Redline) - Paper, board, pulps and related terms - Vocabulary Part 1: Alphabetical index | |
| Tracked Changes (Redline) - Paper, board, pulps and related terms - Vocabulary Part 4: Paper and board grades and converted products | |
| Tracked Changes (Redline) - Passenger car tyres and rims - Part 1: Tyres (metric series) | |
| Tracked Changes (Redline) - Passenger car tyres and rims - Part 2: Rims | |
| Tracked Changes (Redline) - Passenger cars - Test track for a severe lane-change manoeuvre Part 1: Double lane-change | |
| Tracked Changes (Redline) - Passenger cars \x97 Steady-state circular driving behaviour \x97 Open-loop test methods | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 1: Measurement of level in atmospheric tanks... | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 2: Measurement of level in marine vessels... | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products - Measurement of level and temperature in storage tanks by automatic methods - Part 5: Measurement of temperature in marine vessels... | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products \x97 Measurement of level and temperature in storage tanks by automatic methods \x97 Part 3: Measurement of level in pressurized storage... | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products \x97 Measurement of level and temperature in storage tanks by automatic methods \x97 Part 4: Measurement of temperature in atmospheric tanks... | |
| Tracked Changes (Redline) - Petroleum and liquid petroleum products \x97 Measurement of level and temperature in storage tanks by automatic methods \x97 Part 6: Measurement of temperature in pressurized storage... | |
| Tracked Changes (Redline) - Petroleum and natural gas industries \x96 General requirements for offshore structures | |
| Tracked Changes (Redline) - Petroleum products - Determination of sulfated ash in lubricating oils and additives and fatty acid methyl esters | |
| Tracked Changes (Redline) - Plain bearings - Copper alloy bushes - Dimensions and tolerances | |
| Tracked Changes (Redline) - Plain bearings - Hardness testing of bearing metals - Part 2: Solid materials | |
| Tracked Changes (Redline) - Plain bearings - Hardness testing of bearing metals Part 1: Multilayer bearings materials | |
| Tracked Changes (Redline) - Plain bearings - Terms, definitions, classification and symbols Part 1: Design, bearing materials and their properties | |
| Tracked Changes (Redline) - Plain bearings - Terms, definitions, classification and symbols Part 2: Friction and wear | |
| Tracked Changes (Redline) - Plain bearings - Terms, definitions, classification and symbols Part 3: Lubrication | |
| Tracked Changes (Redline) - Plain bearings \x97 Metallic multilayer plain bearings Part 1: Non-destructive ultrasonic testing of bond of thickness greater than or equal to 0,5 mm | |
| Tracked Changes (Redline) - Plain bearings \x97 Metallic multilayer plain bearings Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm | |
| Tracked Changes (Redline) - Pulps - Preparation of laboratory sheets for the measurement of optical properties | |
| Tracked Changes (Redline) - Radiological protection - X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy Part... | |
| Tracked Changes (Redline) - Road vehicles - Multi-core connecting cables Part 1: Test methods and requirements for basic performance sheathed cables | |
| Tracked Changes (Redline) - Road vehicles - Multi-core connecting cables Part 2: Test methods and requirements for high performance sheathed cables | |
| Tracked Changes (Redline) - Road vehicles - Wheels/rims for commercial vehicles - Test methods | |
| Tracked Changes (Redline) - Road vehicles \x97 Multi-core connecting cables Part 3: Construction, dimensions and marking of unscreened sheathed low-voltage cables | |
| Tracked Changes (Redline) - Rubber \x97 Nitrile latex \x97 Determination of bound acrylonitrile content | |
| Tracked Changes (Redline) - Rubber compounding ingredients - Carbon black - Determination of light transmittance of toluene extract | |
| Tracked Changes (Redline) - Rubber hoses and hose assemblies - Textile-reinforced hydraulic types for oilbased or water-based fluids - Specification | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties | |
| Tracked Changes (Redline) - Rubber, vulcanized or thermoplastic - Methods of test for staining in contact with organic material | |
| Tracked Changes (Redline) - Sampling procedures for inspection by variables Part 1: Specification for single sampling plans indexed by acceptance quality limit (AQL) for lot-by-lot inspection for a single quality... | |
| Tracked Changes (Redline) - Sequential sampling plans for inspection by variables for percent nonconforming (known standard deviation) | |
| Tracked Changes (Redline) - Smart community infrastructures - Maturity model for assessment and improvement | |
| Tracked Changes (Redline) - Smart community infrastructures - Smart transportation for newly developing areas | |
| Tracked Changes (Redline) - Smart community infrastructures \x97 Principles and requirements for performance metrics | |
| Tracked Changes (Redline) - Spices - Saffron (Crocus sativus L.) - Part 1: Specification | |
| Tracked Changes (Redline) - Straight cylindrical involute splines \x97 Metric module, side fit Part 1: Generalities | |
| Tracked Changes (Redline) - Surface active agents \x97 Soaps \x97 Determination of chloride content by potentiometric method | |
| Tracked Changes (Redline) - Sustainable cities and communities - Guidance on establishing smart city operating models for sustainable communities | |
| Tracked Changes (Redline) - Sustainable cities and communities \x97 Indicators for city services and quality of life | |
| Tracked Changes (Redline) - Textile glass - Chopped-strand and continuous-filament mats - Determination of average thickness, thickness under load and recovery after compression | |
| Tracked Changes (Redline) - Thermoplastics pipes - Universal wall thickness table | |
| Tracked Changes (Redline) - Timekeeping instruments \x97 Movements \x97 Types, dimensions and nomenclature | |
| Tracked Changes (Redline) - Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Operator's manuals - Content and format | |
| Tracked Changes (Redline) - Vacuum technology \x97 Bakeable flanges \x97 Dimensions of knife-edge flanges | |
| Tracked Changes (Redline) - Wheels and rims for pneumatic tyres - Vocabulary, designation and marking | |
| Tractors and machinery for agriculture - Seat belts - Part 1: Anchorage location requirements | |
| Tractors and machinery for agriculture - Seat belts - Part 2: Anchorage strength requirements | |
| Tractors and machinery for agriculture - Seat belts Part 3: Requirements for assemblies | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Operator's manuals - Content and format | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 1: Common symbols | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 2: Symbols for agricultural tractors and machinery | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 3: Symbols for powered lawn and garden equipment | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays - Part 4: Symbols for forestry machinery | |
| Tractors, Machinery for Agriculture and Forestry, Powered Lawn and Garden Equipment - Symbols for Operator Controls and Other Displays - Part 5: Symbols for Manual Portable Forestry Machinery | |
| Tractors, machinery for agriculture and forestry, powered lawn and garden equipment - Symbols for operator controls and other displays Part 2: Symbols for agricultural tractors and machinery | |
| Truck and bus tyres and rims (metric series) Part 2: Rims | |
| Tyres (ply rating marked series) and rims for agricultural tractors and machines - Part 1: Tyre designation and dimensions, and approved rim contours | |
| Tyres (ply rating marked series) and rims for agricultural tractors and machines - Part 2: Tyre load ratings | |
| Tyres (ply rating marked series) and rims for agricultural tractors and machines Part 1: Tyre designation and dimensions, and approved rim contours | |
| Tyres (ply rating marked series) and rims for agricultural tractors and machines Part 3: Rims | |
| Tyres (ply rating marked series) and rims for agricultural tractors and machines Part 4: Tyre classification and nomenclature | |
| Tyres, valves and tubes \x97 List of equivalent terms Part 4: Solid tyres | |
| Unsealed radioactive substances \x97 Identification and documentation | |
| Vacuum technology \x97 Bakeable flanges \x97 Dimensions of knife-edge flanges | |
| Viewing Conditions for Graphic Technology and Photography | |
| Wheels and rims for pneumatic tyres - Vocabulary, designation and marking | |
| Whistleblowing management systems - Guidelines | |
| X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 1: Radiation characteristics and production methods... | |
| X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 2: Dosimetry for radiation protection over... | |
| X and Gamma Reference Radiation for Calibrating Dosemeters and Doserate Meters and for Determining Their Response as a Function of Photon Energy - Part 3: Calibration of Area and Personal... | |
| X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal... |
| << Prev | Next >> |