Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 345 346 347 348 349 350 351 352 353 354 355 356 357 360 370 380 390 400 410 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
A.C. Metal-Enclosed Switchgear and Controlgear for Rated Voltages above 1kV and up to and Including 52 kV
A.C. Motor Capacitors
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
AC motor capacitors Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
AC motor capacitors Part 2: Motor start capacitors
Aerospace series - Screw, 100\xb0 countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315...
Aerospace series \x97 Carbon fibre reinforced plastics \x97 Test method \x97 Determination of interlaminar fracture toughness energy \x97 Mode I \x97 GIC
Aerospace series \x97 Fibre reinforced plastics \x97 Test method \x97 Determination of inplane shear properties (\xb1 45\xb0 tensile test)
Aerospace series \x97 Fibre reinforced plastics \x97 Test method \x97 Determination of the glass transition temperatures
Aerospace series \x97 Plates \x97 Aluminium alloy 2024 \x97 Close tolerances flatness \x97 Thickness \x97 6 mm = a = 55 mm \x97 Dimensions
Aerospace series \x97 Rod-ends, adjustable, single fork with UNJ threaded shank min. engagement: 1,5 x thread diameter in corrosion resisting steel \x97 Dimensions and loads \x97 Inch series
Alkaline Secondary Cells and Batteries - Sealed Nickel-Cadmium Cylindrical Rechargeable Single Cells
All-Or-Nothing Electrical Relays
Aluminium and Aluminium Alloys - Wrought Forging Stock - Part 3: Tolerances on Dimensions and Form
Aluminium and Aluminium Alloys - Wrought Forging Stock Part 1: Technical Conditions for Inspection and Delivery
Aluminium and Aluminium Alloys - Wrought Forging Stock Part 2: Mechanical Properties
Appliance Coupler for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
Appliance Couplers for Household and Similar General Purposes Part 1: General Requirements
Appliance couplers for household and similar general purposes Part 2-4: Couplers dependent on appliance weight for engagement
Appliance Couplers for Household and Similar General Purposes Part 2: Specification for Individual Types of Coupler Section 2.2: Interconnection Couplers for Household and Similar Equipment
Appliance couplers for household and similar general purposes Part 3: Standard sheets and gauges
Appliance Couplers for Household and Similar Purposes - Part 2-1: Sewing Machine Couplers
Base materials for printed circuits - Part 2: Specifications - Specification No. 13 Flexible copper-clad polyimide film, general purpose grade
Base materials for printed circuits - Part 2: Specifications - Specification No. 15: Flexible copper-clad polyimide film, of defined flammability
Base Materials for Printed Circuits Part 1: Test Methods
Base materials for printed circuits Part 2. Specifications Specification No. is. Bismalehddtriazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Base materials for printed circuits Part 2. Specifications Specification No.% Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Base Materials for Printed Circuits Part 2: Specifications Spec. No. 14: Phenolic Cellulose Paper Copper- Clad Laminated Sheet of Defined Flammability (Vertical Burning Test), Economic Quality
Base Materials for Printed Circuits Part 2: Specifications Specification No. 10 Expoxide Non-Woven/Woven Glass Reinforced Copper- Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Base Materials for Printed Circuits Part 2: Specifications Specification No. 11: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade, for Use in the Fabrication of Multilayer Printed...
Base Materials for Printed Circuits Part 2: Specifications Specification No. 12: Thin Expoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability, for Use in the Fabrication of Multilayer Printed...
Base Materials for Printed Circuits Part 2: Specifications Specification No. 17: Thin Polyimide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication of Multilayer Printed...
Base Materials for Printed Circuits Part 2: Specifications Specification No. 19: Thin Bismaleimide/Triazin e Modified Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication...
Base Materials for Printed Circuits Part 2: Specifications Specification No. 6: Phenolic Cellulose Paper Copper-Clad Laminated Sheet of Defined Flammabillity (Horizontal Burning Test)
Base Materials for Printed Circuits Part 2: Specifications Specification No. 9: Expoxide Cellulose Paper Core, Expoxide Glass Cloth Surfaces Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Base Materials for Printed Circuits Part 2: Specifications Specification No.2: Phenolic Cellulose Paper Copper-Clad Laminated Sheet, Economic Quality
Base Materials for Printed Circuits Part 2: Specifications Specification No.4: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade
Base Materials for Printed Circuits Part 2: Specifications Specification No.5: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Base Materials for Printed Circuits Part 2: Specifications Specification No.7: Phenolic Cellulose Paper Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Base Materials for Printed Circuits Part 2: Specifications Specification No.8: Flexible Copper-Clad Polyester (PETP) Film
Base Materials for Printed Circuits Part 2: Specifications, Specification No. 16: Polymide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)
Characteristics of Electric Infra-Red Emitters for Industrial Heating Part 1: Short Wave Infra-Red Emitters
Conductors of insulated cables
Corr.1 Electric Irons for Household or Similar Use - Methods for Measuring Performance
Definitions and Nomenclature for Carbon Brushes, Brush-Holders, Commutators and Slip-Rings
Dependability management - Part 3-11: Application guide - Reliability centred maintenance
Dependability management - Part 3-14: Application guide Maintenance and maintenance support
Dependability management - Part 3-16: Application guide - Guidelines for specification of maintenance support services
Dependability management - Part 3-3: Application guide - Life cycle costing
Dependability management - Part 3-4: Application guide - Guide to the specification of dependability requirements
Dependability management Part 1: Dependability management systems
Dependability management Part 2: Guidelines for dependability management
Dependability management Part 3-12: Application guide Integrated logistic support
Dependability management Part 3-15: Application guide - Engineering of system dependability
Dependability management Part 3-1: Application guide Analysis techniques for dependability Guide on methodology
Dependability management Part 3-2: Application guide Collection of dependability data from the field
Edison Screw Lampholders
Electric cables - Tests on extruded oversheaths with a special protective function
Electric irons for household or similar use - Methods for measuring performance
Electric Strength of Insulating Materials - Test Methods - Part 2: Additional Requirements for Tests Using Direct Voltage
Electrical relays - Part 21: Vibration, shock, bump and seismic tests on measuring relays and protection equipment - Section 1: Vibration tests (sinusoidal)
Electrical relays - Part 21: Vibration, shock, bump and seismic tests on measuring relays and protection equipment - Section 2: Shock and bump tests
Electrical relays - Part 21: Vibration, shock, bump and seismic tests on measuring relays and protection equipment - Section 3: Seismic tests
Electrical Relays - Part 22-3: Electrical Disturbance Tests for Measuring Relays and Protection Equipment - Radiated Electromagnetic Field Disturbance Tests
Electrical Relays - Part 22-4: Electrical Disturbance Tests for Measuring Relays and Protection Equipment - Electrical Fast Transient/Burst Immunity Test
Electrical Relays - Part 22-5: Electrical Disturbance Tests for Measuring Relays and Protection Equipment - Surge Immunity Test
Electrical Relays - Part 22-6: Electrical Disturbance Tests for Measuring Relays and Protection Equipment - Immunity to Conducted Disturbances Induced by Radio Frequency Fields
Electrical Relays - Part 24: Common Format for Transient Data Exchange (COMTRADE) for Power Systems
Electrical Relays - Part 25: Electromagnetic Emission Tests for Measuring Relays and Protection Equipment
Electrical Relays - Part 3: Single Input Energizing Quantity Measuring Relays with Dependent or Independent Time
Electrical Relays - Part 8: Thermal Electrical Relays
Electrical relays Part 22-1: Electrical disturbance tests for measuring relays and protection equipment 1 MHz burst immunity tests
Electrical relays Part 22-7: Electrical disturbance tests for measuring relays and protection equipment Power frequency immunity tests
Electrical Relays Part 22: Electrical Disturbance Tests for Measuring Relays and Protection Equipment Section 2: Electrostatic Discharge Tests
Electrical Relays Part 23: Contact Performance
Electrical relays Part 26: Electromagnetic compatibility requirements for measuring relays and protection equipment
Electrical Relays Part 5: Insulation Coordination for Measuring Relays and Protection Equipment - Requirements and Tests
Electrical Relays Part 6: Measuring Relays and Protection Equipment
Electrical Strength of Insulating Materials - Test Methods - Part 1: Tests at Power Frequencies
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
Electroacoustics - Simulators of Human Head and Ear - Part 2: An Interim Acoustic Coupler for the Calibration of Audiometric Earphones in the Extended High-Frequency Range
Electroacoustics - Simulators of Human Head and Ear - Part 3: Acoustic Coupler for the Calibration of Supra-Aural Earphones Used in Audiometry
Electroacoustics - Simulators of human head and ear - Part 6: Mechanical coupler for the measurement of bone vibrators
Electroacoustics - Simulators of human head and ear Part 4: Occluded-ear simulator for the measurement of earphones coupled to the ear by means of ear inserts
Electroacoustics Simulators of human head and ear Part 5: 2 cm\xb3 coupler for the measurement of hearing aids and earphones coupled to the ear by means of ear inserts
Fluids for electrotechnical applications Unused mineral insulating oils for transformers and switchgear
High-voltage fuses - Part 1: Current-limiting fuses
High-voltage fuses Part 1: Current-limiting fuses
High-Voltage Switches - Part 1: Switches for Rated Voltages Above 1 kV and Less Than 52 kV
High-Voltage Switches Part 2: High-Voltage Switches for Rated Voltages of 52 kV and Above
High-Voltage Test Techniques - Partial Discharge Measurements
Household and similar electrical appliances - Safety - Part 1: General requirements
Household and similar electrical appliances - Safety - Part 2-101: Particular requirements for vaporizers
Household and similar electrical appliances - Safety - Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Household and similar electrical appliances - Safety - Part 2-103: Particular requirements for drives for gates, doors and windows
Household and similar electrical appliances - Safety - Part 2-105: Particular requirements for multifunctional shower cabinets
Household and similar electrical appliances - Safety - Part 2-106: Particular requirements for heated carpets and for heating units for room heating installed under removable floor coverings
Household and similar electrical appliances - Safety - Part 2-108: Particular requirements for electrolysers
Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines
Household and similar electrical appliances - Safety - Part 2-11: Particular requirements for tumble dryers
Household and similar electrical appliances - Safety - Part 2-12: Particular requirements for warming plates and similar appliances
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
Household and similar electrical appliances - Safety - Part 2-14: Particular requirements for kitchen machines
Household and similar electrical appliances - Safety - Part 2-15: Particular requirements for appliances for heating liquids
Household and similar electrical appliances - Safety - Part 2-16: Particular requirements for food waste disposers
Household and similar electrical appliances - Safety - Part 2-17: Particular requirements for blankets, pads clothing and similar flexible heating appliances
Household and similar electrical appliances - Safety - Part 2-21: Particular requirements for storage water heaters
Household and similar electrical appliances - Safety - Part 2-23: Particular requirements for appliances for skin or hair care
Household and similar electrical appliances - Safety - Part 2-24: Particular requirements for refrigerating appliances, ice-cream appliances and ice-makers
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
Household and similar electrical appliances - Safety - Part 2-28: Particular requirements for sewing machines
Household and similar electrical appliances - Safety - Part 2-29: Particular requirements for battery chargers
Household and similar electrical appliances - Safety - Part 2-2: Particular requirements for vacuum cleaners and water-suction cleaning appliances
Household and similar electrical appliances - Safety - Part 2-31: Particular requirements for range hoods and other cooking fume extractors
Household and similar electrical appliances - Safety - Part 2-32: Particular requirements for massage appliances
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
Household and similar electrical appliances - Safety - Part 2-35: Particular requirements for instantaneous water heaters
Household and similar electrical appliances - Safety - Part 2-36: Particular requirements for commercial electric cooking ranges, ovens, hobs and hob elements
Household and similar electrical appliances - Safety - Part 2-37: Particular requirements for commercial electric deep fat fryers
Household and similar electrical appliances - Safety - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
Household and similar electrical appliances - Safety - Part 2-39: Particular requirements for commercial electric multi-purpose cooking pans
Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons
Household and similar electrical appliances - Safety - Part 2-40: Particular requirements for electrical heat pumps, air-conditioners and dehumidifiers
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
Household and similar electrical appliances - Safety - Part 2-42: Particular requirements for commercial electric forced convection ovens, steam cookers and steam-convection ovens
Household and similar electrical appliances - Safety - Part 2-43: Particular requirements for clothes dryers and towel rails
Household and similar electrical appliances - Safety - Part 2-44: Particular requirements for ironers
Household and similar electrical appliances - Safety - Part 2-45: Particular requirements for portable heating tools and similar appliances
Household and similar electrical appliances - Safety - Part 2-47: Particular requirements for commercial electric boiling pans
Household and similar electrical appliances - Safety - Part 2-48: Particular requirements for commercial electric grillers and toasters
Household and similar electrical appliances - Safety - Part 2-49: Particular requirements for commercial electric appliances for keeping food and crockery warm
Household and similar electrical appliances - Safety - Part 2-50: Particular requirements for commercial electric bains-marie
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
Household and similar electrical appliances - Safety - Part 2-52: Particular requirements for oral hygiene appliances
Household and similar electrical appliances - Safety Part 1: General requirements
Household and similar electrical appliances - Safety Part 2-105: Particular requirements for multifunctional shower cabinets
Household and similar electrical appliances - Safety Part 2-109: Particular requirements for UV radiation water treatment appliances
Household and similar electrical appliances - Safety Part 2-12: Particular requirements for warming plates and similar appliances
Household and similar electrical appliances - Safety Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
Household and similar electrical appliances - Safety Part 2-15: Particular requirements for appliances for heating liquids
Household and similar electrical appliances - Safety Part 2-16: Particular requirements for food waste disposers
Household and similar electrical appliances - Safety Part 2-17: Particular requirements for blankets, pads, clothing and similar flexible heating appliances
Household and similar electrical appliances - Safety Part 2-21: Particular requirements for storage water heaters
Household and similar electrical appliances - Safety Part 2-26: Particular requirements for clocks
Household and similar electrical appliances - Safety Part 2-28: Particular requirements for sewing machines
Household and similar electrical appliances - Safety Part 2-2: Particular requirements for vacuum cleaners and water-suction cleaning appliances
Household and similar electrical appliances - Safety Part 2-30: Particular requirements for room heaters
Household and similar electrical appliances - Safety Part 2-31: Particular requirements for range hoods and other cooking fume extractors
Household and similar electrical appliances - Safety Part 2-35: Particular requirements for instantaneous water heaters
Household and similar electrical appliances - Safety Part 2-37: Particular requirements for commercial electric deep fat fryers
Household and similar electrical appliances - Safety Part 2-38: Particular requirements for commercial electric griddles and griddle grills
Household and similar electrical appliances - Safety Part 2-3: Particular requirements for electric irons
Household and similar electrical appliances - Safety Part 2-45: Particular requirements for portable heating tools and similar appliances
Household and similar electrical appliances - Safety Part 2-47: Particular requirements for commercial electric boiling pans
Household and similar electrical appliances - Safety Part 2-49: Particular requirements for commercial electric appliances for keeping food and crockery warm
Household and similar electrical appliances - Safety Part 2-4: Particular requirements for spin extractors
Household and similar electrical appliances - Safety Part 2-52: Particular requirements for oral hygiene appliances
Household and similar electrical appliances - Safety Part 2-53: Particular requirements for sauna heating appliances and infrared cabins
Household and similar electrical appliances - Safety Part 2-54: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
Household and similar electrical appliances \x97 Safety \x97 Part 1: General requirements
Household and similar electrical appliances \x97 Safety Part 2-11: Particular requirements for tumble dryers
Household and similar electrical appliances \x97 Safety Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
Household and similar electrical appliances \x97 Safety Part 2-30: Particular requirements for room heaters
Household and similar electrical appliances \x97 Safety Part 2-48: Particular requirements for commercial electric grillers and toasters
Household and similar electrical appliances Safety Part 2-102: Particular requirements for gas, oil and solid-fuel burning appliances having electrical connections
Household and similar electrical applicances Safety Part 2-105: Particular requirements for multifunctional shower cabinets
Household Electric Blankets Methods for Measuring Performance
Hydraulic turbines Testing of control systems
Impulse Tests on Cables and Their Accessories
Insulating liquids Measurement of relative permittivity, dielectric dissipation factor (tan delta) and d.c. resistivity
Insulators for Overhead Lines with a Nominal Voltage Above 1 kV - Ceramic or Glass Insulator Units for a.c. Systems - Characteristics of Insulator Units of the Cap and Pin...
Lead-Acid Traction Batteries Part 1: General Requirements and Methods of Test
Lead-Acid Traction Batteries Part 2: Dimensions of Cells and Terminals and Marking of Polarity on Cells
Low-voltage fuses - Part 1: General requirements
Low-Voltage Fuses - Part 4-1: Supplementary Requirements for Fuse-Links for the Protection of Semiconductor Devices - Sections I to III: Examples of Types of Standardized Fuse-Links
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
Low-Voltage Fuses Part 1: General Requirements
Low-Voltage Fuses Part 2: Supplementary Requirements for Fuses for Use by Authorized Persons (Fuses Mainly for Industrial Application)
Low-Voltage Fuses Part 3: Supplementary Requirements for Fuses for Use by Unskilled Persons (Fuses Mainly for Household and Similar Applications)
Low-voltage fuses Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
Low-voltage fuses Part 6: Supplementary requirements for fuse-links for the protection of solar photovoltaic energy systems
Measurement of the dimensions of a cylindrical component with axial terminations
Measuring relays and protection equipment - Part 11: Voltage dips, short interruptions, variations and ripple on auxiliary power supply port
Measuring relays and protection equipment - Part 1: Common requirements
Measuring relays and protection equipment - Part 27: Product safety requirements
Measuring relays and protection equipment Part 121: Functional requirements for distance protection
Measuring relays and protection equipment Part 127: Functional requirements for over/under voltage protection
Measuring relays and protection equipment Part 149: Functional requirements for thermal electrical relays
Measuring relays and protection equipment Part 151: Functional requirements for over/under current protection
Mechanical structures for electrical and electronic equipment \x97 Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-109: Dimensions of chassis for embedded computing devices
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-100: Basic dimensions of front panels, subracks, chassis, racks and cabinets...
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-103: Keying and alignment pin
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-105: Dimensions and design aspects for 1U high chassis
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-107: Dimensions of subracks and plug-in units, small form factor
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-101: Subracks and Associated Plug-In Units - Injector/Extractor Handle
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series - Part 5-102: Subracks and Associated Plug-In Units - Electromagnetic Shielding Provision
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series \x97Part 3-104: Connector dependent interface dimensions of subracks and plug-in units
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-106: Adaptation dimensions for subracks and chassis applicable with metric cabinets or...
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series Part 5-100: Subracks and Associated Plug-In Units - Design Overview
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series Part 5-105: Subracks and Associated Plug-In Units - Alignments and/or Earth Pin
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19 in) Series Part 5-107: Subracks and Associated Plug-In Units - Rear Mounted Plug-In Units
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19in) Series - Part 5-103: Subracks and Associated Plug-in Units - Electrostatic Discharge Protection
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482,6 mm (19in) Series - Part 5-104: Subracks and Associated Plug-in Units - Keying
Mechanical Structures for Electronic Equipment - Dimensions of Mechanical Structures of the 482.6 mm (19 in) Series Part 4: Subracks and Associated Plug-In Units - Additional Dimensions
Mechanical structures for electronic equipment \x97 Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-108: Dimensions of R-type subracks and plug-in units
Mechanical structures for electronic equipment Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-101: Subracks and associated plug-in units
Mechanical structures for electronic equipment Dimensions of mechanical structures of the 482,6 mm (19 in) series Part 3-102: Injector/extractor handle
Metal-Clad Base Materials for Printed Circuits Part 2: Specifications Spec. No.1: Phenolic Cellulose Paper Copper-Clad Laminated Sheet, High Electrical Quality
Methods of Measurement for Radio Transmitters - Part 15: Amplitude-Modulated Transmitters for Sound Broadcasting
Methods of Measurement for Radio Transmitters - Part 1: General Characteristics for Broadcast Transmitters
Methods of Measurement for Radio Transmitters Part 10: Methods of Measurement for Television Transmitters and Transposers Employing Insertion Test Signals
Methods of Measurement for Radio Transmitters Part 11: Transposers for FM Sound Broadcasting
Methods of Measurement for Radio Transmitters Part 12: Guideline for Drawing up Descriptive Leaflets for Transmitters and Transposers for Sound and Television Broadcasting Sec. 12.2: Spec. Sheets
Methods of Measurement for Radio Transmitters Part 12: Guideline for Drawing up Descriptive Leaflets for Transmitters and Transposers for Sound and Television Broadcasting Section 12.1: Characteristics to Be Specified
Methods of Measurement for Radio Transmitters Part 13: Performance Characteristics for FM Sound Broadcasting
Methods of Measurement for Radio Transmitters Part 14: External Intermodulation Products Caused by Two or More Transmitters Using the Same or Adjacent Antennas
Methods of Measurement for Radio Transmitters Part 5: Performance Characteristics of Television Transmitters
Methods of Measurement for Radio Transmitters Part 8: Performance Characteristics of Vestigial-Sideband Demodulators Used for Testing Television Transmitters and Transposers
Methods of Measurement for Radio Transmitters Part 9: Performance Characteristics for Television Transposers
Methods of Measurement on Radio Receivers for Various Classes of Emission - Part 3: Receivers for Amplitude-Modulated Sound-Broadcasting Emissions
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 4: Receivers for Frequency-Modulated Sound Broadcasting Emissions
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 7: Methods of Measurement on Digital Satellite Radio (DSR) Receivers
Methods of Measurement on Radio Receivers for Various Classes of Emission Part 9: Measurement of the Characteristics Relevant to Radio Data System (RDS) Reception
Methods of Test for Electric Strength of Solid Insulating Materials Part 3: Additional Requirements for Impulse Tests
Nominal Dimensions of Cylindrical Machined Graphite Electrodes with Threaded Sockets and Nipples for Use in Electric Arc Furnaces
Packaging of components for automatic handling - Part 3-1: Packaging of surface mount components on continuous tapes - Type V - Pressed carrier tapes
Packaging of components for automatic handling - Part 3-2: Packaging of surface mount components on continuous tapes - Type VI - Blister carrier tapes of 4 mm width
Packaging of components for automatic handling - Part 5: Matrix trays
Packaging of Components for Automatic Handling - Part 6: Bulk Case Packaging for Surface Mounting Components
Packaging of Components for Automatic Handling Part 1: Tape Packaging of Components with Axial Leads on Continuous Tapes
Packaging of Components for Automatic Handling Part 2: Tape Packaging of Components with Unidirectional Leads on Continuous Tapes
Packaging of Components for Automatic Handling Part 3: Packaging of Leadless Components on Continuous Tapes
Packaging of Components for Automatic Handling Part 4: Stick Magazines for Electronic Components Encapsulated in Packages of Form E and G
Packaging of Components for Automatic Handling Part 5: Matrix Trays
Packaging of winding wires - Part 1: Containers for round winding wires
Packaging of winding wires - Part 2: Cylindrical barrelled delivery spools - Section 2.1 Basic dimensions
Packaging of winding wires - Part 3: Taper barrelled delivery spools - Section 3.1 Basic dimensions
Packaging of winding wires - Part 3: Taper barrelled delivery spools - Section 3.2 Specification for returnable spools made from thermoplastic material
Packaging of winding wires - Part 3: Taper barrelled delivery spools - Section 3.3 Specification for non-returnable spools made from thermoplastic material
Packaging of winding wires - Part 3: Taper barrelled delivery spools - Section 3.4 Basic dimensions of containers for taper barrelled delivery spools
Packaging of Winding Wires - Part 3: Taper Barrelled Delivery Spools - Section 5: Specification for Spool Containers Made from Thermoplastic Material
Packaging of winding wires - Part 4: Methods of test - Section 4.1 Delivery spools made fromthermoplastic material
Packaging of Winding Wires - Part 5-2: Cylindrical Barrelled Delivery Spools with Conical Flanges - Specification for Returnable Spools Made from Thermoplastic Material
Packaging of Winding Wires Part 2: Cylindrical Barrelled Delivery Spools Section 2.2: Specification for Returnable Spools Made from Thermoplastic Material
Packaging of Winding Wires Part 2: Cylindrical Barrelled Delivery Spools Section 2.3: Specification for Non-Returnable Spools Made from Thermoplastic Material
Packaging of Winding Wires Part 4: Methods of Test Section 2: Containers Made from Thermoplastic Material for Taper Barrelled Delivery Spools
Packaging of Winding Wirest 5.1: Cylindrical Barrelled Delivery Spools with Conical Flanges - Basic Dimensions
Particular Types of Winding Wires - Part 0-6: General Requirements - Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire
Particular Types of Winding Wires - Part 45: Polyester Enamelled Round Copper Wire, Class 130
Particular Types of Winding Wires - Part 51: Solderable Polyurethane Enamelled Round Copper Wire, Class 180
Particular Types of Winding Wires Part 0: General Requirements Section 1: Enamelled Round Copper Wire
Particular Types of Winding Wires Part 0: General Requirements Section 2: Enamelled Rectangular Copper Wire
Particular Types of Winding Wires Part 0: General Requirements Section 3: Enamelled Round Aluminium Wire
Particular Types of Winding Wires Part 0: General Requirements Section 4: Glass-Fibre Wound Bare or Enamelled Rectangular Copper Wire
Particular Types of Winding Wires Part 0: General Requirements Section 5: Glass-Fibre Braided, Bare or Enamelled Rectangular Copper Wire
Particular Types of Winding Wires Part 12: Polyvinyl Acetal Enamelled Round Copper Wire, Class 120
Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
Particular Types of Winding Wires Part 14: Polyvinyl Acetal Enamelled Round Aluminium Wire, Class 105
Particular Types of Winding Wires Part 16: Polyester Enamelled Rectangular Copper Wire, Class 155
Particular Types of Winding Wires Part 17: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 105
Particular Types of Winding Wires Part 1: Polyvinyl Acetal Enamelled Round Copper Wire, Class 105
Particular Types of Winding Wires Part 23: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180
Particular Types of Winding Wires Part 30: Polyimide Enamelled Rectangular Copper Wire, Class 220
Particular Types of Winding Wires Part 34: Polyester Enamelled Round Copper Wire, Class 130 L
Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnished-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
Particular Types of Winding Wires Part 42: Polyester-Amide-Imid e Enamelled Round Copper Wire, Class 200
Particular Types of Winding Wires Part 43: Aromatic Polyimide Tape Wrapped Round Copper Wire, Class 240
Particular Types of Winding Wires Part 44: Aromatic Polyimide Tape Wrapped Rectangular Copper Wire, Class 240
Particular Types of Winding Wires Part 46: Aromatic Polyimide Enamelled Round Copper Wires, Class 240
Particular Types of Winding Wires Part 47: Aromatic Polyimide Enamelled Rectangular Copper Wire, Class 240
Particular Types of Winding Wires Part 7: Polyimide Enamelled Round Copper Wire, Class 220
Plugs, Socket-Outlets and Couplers for Industrial Purposes - Part 1: General Requirements
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Plugs, socket-outlets and couplers for industrial purposes - Part 4: Switched socket-outlets and connectors with or without interlock
Plugs, Socket-Outlets and Couplers for Industrial Purposes Part 1: General Requirements
Plugs, Socket-Outlets and Couplers for Industrial Purposes Part 2: Dimensional Interchangeability Requirements for Pin and Contact-Tube Accessories of Harmonized Configurations
Plugs, socket-outlets and couplers for industrial purposes Part 4: Switched socket-outlets and connectors with or without interlock
Preferred diameters of wire terminations of capacitors and resistors
Radiation protection instrumentation Alpha, beta and alpha/beta (beta energy > 60 keV) contamination meters and monitors
Railway Applications - Electric Equipment for Rolling Stock - Rules for Power Resistors of Open Construction
Railway Applications - Traction transformers and Inductors on Rolling Stock
Reactors
Safety of household and similar electrical appliances - Part 1: General requirements
Safety of Household and Similar Electrical Appliances - Part 2-17: Particular Requirements for Blankets, Pads and Similar Flexible Heating Appliances
Safety of Household and Similar Electrical Appliances - Part 2.24: Particular Requirements for Refrigerating Appliances, Ice-Cream Appliances and Ice-Makers
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements - Section 2.41: Pumps for Liquids Having a Temperature Not Exceeding 35 Degrees C
Safety of Household and Similar Electrical Appliances Part 1: General Requirements
Safety of Household and Similar Electrical Appliances Part 202: Particular Requirements Section 202.43: Clothes Dryers and Towel Rails
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2-21: Storage Water Heaters
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.10: Floor Treatment Machines and Wet Scrubbing Machines
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.11: Tumbler Dryers
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.12: Warming Plates and Similar Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.13: Frying Pans, Deep Fat Fryers and Similar Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.14 Kitchen Machines
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.15: Appliances for Heating Liquids
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.23: Appliances for Skin or Hair Care
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.25: Microwave Ovens
Safety of household and similar electrical appliances Part 2: Particular requirements Section 2.26 Clocks
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.27: Ultra-Violet and Infra-Red Radiation Skin Treatment Appliances for Household and Similar Use
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.28: Sewing Machines
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.29: Battery Chargers
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.2: Vacuum Cleaners and Water Suction Cleaning Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.30: Room Heaters
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.31: Range Hoods
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.32: Massage Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.33: Coffee Mills and Coffee Grinders
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.34 Motor-Compressors
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.35: Instantaneous Water Heaters
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.36: Commercial Electric Cooking Ranges, Ovens, Hobs and Hob Elements
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.37: Commercial Electric Deep Fat Fryers
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.38: Commercial Electric Griddles and Griddle Grills
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.39: Commercial Electric Multi-Purpose Cooking Pans
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.3: Electric Irons
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.40: Electric Heat Pumps, Air Conditioners and Dehumidifiers
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.42: Commercial Electric Forced Convection Ovens, Steam Cookers and Steam-Convection Ovens
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.44: Electric Ironers
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.45: Portable Electric Heating Tools and Similar Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.47: Commercial Electric Boiling Pans
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.48: Commercial Electric Grillers and Toasters
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.49: Commercial Catering Electric Hot Cupboards
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.4: Spin Extractors
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.50: Commercial Electric Bains-Marie
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.51: Stationary Circulation Pumps for Heating and Service Water Installations
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.52: Oral Hygiene Appliances Connected to the Mains Supply Through a Safety Isolating Transformer
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.53: Electric Sauna Heating Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.54: General Purpose Cleaning Appliances
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.5: Dishwashers
Sound System Equipment - Part 16: Objective Rating of Speech Intelligibility by Speech Transmission Index
Sound System Equipment - Part 3: Amplifiers
Sound System Equipment Part 12: Application of Connectors for Broadcast and Similar Use
Sound system equipment Part 4: Microphones
Sound system equipment Part 5: Loudspeakers
Sound System Equipment Part 7: Headphones and Earphones
Specification for Particular Types of Winding Wires Part 26: Polyamide-Imide Enamelled Round Copper Wire, Class 200
Specification for Particular types of winding wires Part 35. Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
Specification for Particular Types of Winding Wires Part 36: Solderable Polyesterimide Enamelled Round Copper Wire, Class 180, with a Bonding Layer
Specification for Particular Types of Winding Wires Part 38: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200, with a Bonding Layer
Specification for Particular Types of Winding Wires Part 4: Solderable Polyurethane Enamelled Round Copper Wire, Class 130
Specification for Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements Section 2.16 Food Waste Disposers
Specifications for Particular Types of Windind Wires - Part 49: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 180
Specifications for Particular Types of Windind Wires -Part 48: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 155
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
Specifications for particular types of winding wires - Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600...
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
Specifications for particular types of winding wires - Part 22: Polyester or polyesterimide enamelled round copper wire overcoated with polyamide, class 180
Specifications for particular types of winding wires - Part 26: Polyamide-imide enamelled round copper wire, class 200
Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 200
Specifications for particular types of winding wires - Part 42: Polyester-amide-imid e enamelled round copper wire, class 200
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
Specifications for Particular Types of Winding Wires - Part 50: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 200
Specifications for Particular Types of Winding Wires - Part 52: Aromatic Polyamide (Aramid) Tape Wrapped Round Copper Wire, Temperature Index 220
Specifications for Particular Types of Winding Wires - Part 53: Aromatic Polyamide (Aramid) Tape Wrapped Rectangular Copper Wire, Temperature Index 220
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
Specifications for particular types of winding wires - Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, with nominal conducter diameter of 0,040 mm to 1,600 mm,...
Specifications for particular types of winding wires Part 0-10: General requirements - Polyester glass-fibre wound fused, unvarnished, or resin or varnish impregnated, bare or enamelled round copper wire
Specifications for particular types of winding wires Part 0-1: General requirements - Enamelled round copper wire
Specifications for particular types of winding wires Part 0-3: General requirements - Enamelled round aluminium wire
Specifications for particular types of winding wires Part 0-8: General requirements - Polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire
Specifications for particular types of winding wires Part 0-9: General requirements \x97 Enamelled rectangular aluminium wire
Specifications for Particular Types of Winding Wires Part 11: Bunched Solderable Polyurethane Enamelled Round Copper Wires, Class 130, with Silk Covering
Specifications for particular types of winding wires Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
Specifications for Particular Types of Winding Wires Part 15: Polyesterimide Enamelled Round Aluminium Wire, Class 180
Specifications for Particular Types of Winding Wires Part 18: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 120
Specifications for Particular Types of Winding Wires Part 19: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 130
Specifications for particular types of winding wires Part 2. Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
Specifications for Particular Types of Winding Wires Part 20: Solderable Polyurethane Enamelled Round Copper Wire, Class 155
Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
Specifications for Particular Types of Winding Wires Part 22: Polyester and Polyesterimide Enamelled Round Copper Wire Overcoated with Polyamide, Class 180
Specifications for particular types of winding wires Part 23: Solderable polyesterimide enamelled round copper wire, class 180
Specifications for Particular Types of Winding Wires Part 24: Polyester or Polyesterimide Enamelled Round Aluminium Wire Overcoated with Polyamide, Class 180
Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
Specifications for Particular Types of Winding Wires Part 27: Paper Covered Rectangular Copper Wire
Specifications for Particular Types of Winding Wires Part 28: Polyesterimide Enamelled Rectangular Copper Wire, Class 180
Specifications for Particular Types of Winding Wires Part 29: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Rectangular Copper Wire, Class 200
Specifications for particular types of winding wires Part 31: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
Specifications for Particular Types of Winding Wires Part 32: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 155
Specifications for Particular Types of Winding Wires Part 33: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
Specifications for particular types of winding wires Part 35: Solderable polyurethane enamelled round copper wire, class 155, with a bonding layer
Specifications for particular types of winding wires Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
Specifications for Particular types of winding wires Part 37. Polyesterimide enamelled round copper wire, class 180, with a bonding layer
Specifications for particular types of winding wires Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
Specifications for particular types of winding wires Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
Specifications for Particular types of winding wires Part 39. Glass-fibre braided, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper wire, temperature index 180
Specifications for Particular Types of Winding Wires Part 3: Polyester Enamelled Round Copper Wire, Class 155
Specifications for particular types of winding wires Part 46: Aromatic polyimide enamelled round copper wire, class 240
Specifications for particular types of winding wires Part 47: Aromatic polyimide enamelled rectangular copper wire, class 240
Specifications for particular types of winding wires Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
Specifications for particular types of winding wires Part 57: Polyamide-imide enamelled round copper wire, class 220
Specifications for particular types of winding wires Part 58: Polyamide-imide enamelled rectangular copper wire, class 220
Specifications for particular types of winding wires Part 59: Polyamide-imide enamelled round copper wire, class 240
Specifications for particular types of winding wires Part 60: Polyester glass fibre wound minimum class 155 resin or varnish impregnated or not impregnated, bare or enamelled, rectangular copper wire, temperature...
Specifications for particular types of winding wires Part 61: Polyester glass fibre wound, minimum class 180, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
Specifications for particular types of winding wires Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
Specifications for particular types of winding wires Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class105
Specifications for particular types of winding wires Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
Specifications for particular types of winding wires Part 69: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 220
Specifications for particular types of winding wires Part 70: Polyester glass-fibre wound fused, unvarnished or resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
Specifications for particular types of winding wires Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound unvarnished and fused or resin/varnish impregnated, bare of enamelled round copper wire temperature index 200
Specifications for Particular Types of Winding Wires Part 8: Polyesterimide Enamelled Round Copper Wire, Class 180
Tests on electric and optical fibre cables under fire conditions - Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
Tests on electric and optical fibre cables under fire conditions - Part 1-2: Test for vertical flame propagation for a single insulated wire or cable - Procedure for 1 kW...
Tests on electric and optical fibre cables under fire conditions - Part 1-3: Test for vertical flame propagation for a single insulated wire or cable - Procedure for determination of...
Tests on electric and optical fibre cables under fire conditions - Part 2-2: Tests for vertical flame propagation for a single small insulated wire or cable Procedure for diffusion flame...
Tests on electric and optical fibre cables under fire conditions - Part 3-22: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category A
Tests on electric and optical fibre cables under fire conditions - Part 3-23: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category B
Tests on electric and optical fibre cables under fire conditions - Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable Apparatus
Tests on electric and optical fibre cables under fire conditions Part 1-2: Test for vertical flame propagation for a single insulated wire or cable Procedure for 1 kW pre-mixed flame...
Tests on electric and optical fibre cables under fire conditions Part 2-1: Test for vertical flame propagation for a single small insulated wire or cable Apparatus
Tests on electric and optical fibre cables under fire conditions Part 3-10: Test for vertical flame spread of verticallymounted bunched wires or cables - Apparatus
Tests on electric and optical fibre cables under fire conditions Part 3-21: Test for vertical flame spread of verticallymounted bunched wires or cables - Category A F/R
Tracked Changes (Redline) - Aluminium and aluminium alloys \x97 Wrought forging stock \x97 Part 2: Mechanical properties
Tracked Changes (Redline) - Dependability management Part 3-3: Application guide \x97 Life cycle costing
Tracked Changes (Redline) - Electroacoustics \x97 Simulators of human head and ear Part 3: Acoustic coupler for the calibration of supra-aural earphones used in audiometry
Tracked Changes (Redline) - Household and similar electrical appliances - Safety Part 2-17: Particular requirements for blankets, pads, clothing and similar flexible heating appliances
Tracked Changes (Redline) - Household and similar electrical appliances \x96 Safety Part 1: General requirements
Tracked Changes (Redline) - Household and similar electrical appliances \x97 Safety Part 2-3: Particular requirements for electric irons
Tracked Changes (Redline) - Packaging of components for automatic handling Part 1: Tape packaging of components with axial leads on continuous tapes
Tracked Changes (Redline) - Packaging of components for automatic handling Part 2: Packaging of components with unidirectional leads on continuous tapes
Tracked Changes (Redline) - Specifications for particular types of winding wires Part 68: Polyvinyl acetal enamelled rectangular aluminium wire, class 120
Vacuum Cleaners for Household Use - Methods for Measuring the Performance
Vacuum cleaners for household use Part 1: Dry vacuum cleaners - Methods for measuring the performance
Vacuum cleaners for household use Part 1: Dry vacuum cleaners \x97 Methods for measuring the performance

<< Prev Next >>