Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 90 100 110 120 130 140 144 145 146 147 148 149 150 151 152 153 154 155 156 160 170 180 190 200 210 250 300 350 400 450 500 1000 1500 1620
Product Name Notes
ADHESIVE, ANIMAL GLUE, DRY FORM
AUGERS, POSTHOLE, HAND
BATTERY, DRY, +1.5 VDC
BATTERY, DRY, +45 VDC
BATTERY, DRY, BA-2
BATTERY, DRY, BA-53
BLOCK AND TACKLE WITH LOAD-LOCKING DEVICE
BRUSHES, WIRE, BOILER TUBE, EXPANDING TYPE FOR USE WITH ELECTRIC AND AIR MOTOR DRIVEN BOILER TUBE CLEANING OUTFITS
BUS TRANSFER SWITCHES, ELECTRIC POWER, AUTOMATIC, SHIPBOARD (NON-NUCLEAR APPLICATIONS)
CABLE ASSEMBLIES, POWER, ELECTRICAL
CAP, VENT, FILLER, BATTERY
CELLULOSE, WOODPULP
CHEMICALS, ANALYTICAL; GENERAL SPECIFICATION FOR
CHIPBOARD, WAD MATERIAL
CLEANING CAN, SAFETY, BENCH
CLEANING COMPOUND, OPTICAL LENS (READY TO USE)
CLEANING COMPOUND, SOLVENT MIXTURES
COATING COMPOUND, NONSLIP (FOR WALKWAYS)
COIL, RF, CHIP, FIXED, POWER, MAGNETICALLY SHIELDED, SURFACE MOUNT
COLD FOOD COUNTER, MECHANICALLY REFRIGERATED (NAVAL SHIPBOARD)
COMPOSITE REPAIR SET, AIRCRAFT (DUAL ZONE)
COMPOSITE REPAIR SET, AIRCRAFT (DUAL ZONE, CLASS 1 DIV 2)
COMPOSITE REPAIR SET, AIRCRAFT (SINGLE ZONE)
COMPOSITE REPAIR SET, AIRCRAFT (SINGLE ZONE, CLASS 1 DIV 2)
CONTAINER, CARGO END AND SIDE OPENING
COOLING TOWERS, LIQUID
CORROSION REMOVING COMPOUND, SODIUM HYDROXIDE BASE; FOR ELECTROLYTIC OR IMMERSION APPLICATION
CORROSION REMOVING COMPOUND, SODIUM HYDROXIDE BASE; FOR IMMERSION APPLICATION
COUPLING ASSEMBLY, HOSE, FIRE FIGHTING
COVER, ELECTRICAL
CRANES, HYDRAULIC, CARRIER MOUNTED
DETECTOR, LEAK, HELIUM MASS SPECTROMETER
DETECTOR, SMOKE ALARM, RESIDENTIAL, BATTERY POWERED, PHOTOELECTRIC TYPE
DETECTOR, SMOKE, ALARM, RESIDENTIAL, AC POWERED, PHOTOELECTRIC TYPE
DIATOMACEOUS EARTH
DIETHYLENETRIAMINE, TECHNICAL
DINITROTOLUENE, (FOR USE IN EXPLOSIVES)
DISPENSER, CARBONATED BEVERAGE, MECHANICALLY REFRIGERATED (NAVAL SHIPBOARD)
DISPERSER AND RIOT CONTROL AGENT, MANUALLY CARRIED
DISTRIBUTORS, WATER TANK, TRUCK MOUNTED FRONT AND REAR SPRAY
DITCHING MACHINES, BOOM TYPE; CRAWLER-MOUNTED, DED
DITCHING MACHINES, LADDER-TYPE, LIGHT DUTY, 4-WHEEL-DRIVE, PNEUMATIC-TIRED, DED
DRILL, PNEUMATIC DRIFTER, SELF-PROPELLED, CRAWLER MOUNTED (TRACK DRILL)
DRIVE, POWER, PORTABLE; FOR PIPE AND BOLT THREADING, ELECTRIC (WITH ACCESSORIES)
ELECTRICAL DISCHARGE MACHINE, COMPUTER NUMERICAL CONTROL (CNC), WIRE
ELECTRICAL DISCHARGE MACHINE, MANUAL AND COMPUTER NUMERICAL CONTROL (CNC)
ETCHERS, ELECTRIC, PORTABLE, 120-VOLT A.C.
ETHANOLAMINES (MONOETHANOLAMINE AND TRIETHANOLAMINE), TECHNICAL
ETHYLENE GLYCOL MONOETHYL ETHER ACETATE, TECHNICAL
EXCAVATOR, MULTIPURPOSE, TRUCK MOUNTED, TWO CABS
EXCAVATOR, MULTIPURPOSE, WHEEL-UNDERCARRIAGE DIESEL-ENGINE-DRIVEN
EXCAVATORS, CRAWLER MOUNTED, DED, HYDRAULICALLY OPERATED
FANS, CENTRIFUGAL, DRAFT, FORCED AND INDUCED
FANS, CENTRIFUGAL, DRAFT, FORCED AND INDUCTED
FATTY OIL (FOR METAL-WORKING LUBRICANTS)
FILTERS, FLUID, PRESSURE, FEEDWATER
FLUID, MAGNETIC PARTICLE INSPECTION, SUSPENSION
FUSE, CARTRIDGE, SUBMINIATURE, TIME DELAY, AXIAL LEAD
FUSE, INCLOSED LINK, AUTOMOTIVE BLADE TYPE, 42-VOLT, GENERAL REQUIREMENTS FOR
FUSE, INCLOSED LINK, AUTOMOTIVE BLADE TYPE, 58-VOLT, GENERAL REQUIREMENTS FOR
FUSE, INCLOSED LINK, FAST ACTING, 20 AMPERE (A) THROUGH 80 A, 58-VOLT, AUTOMOTIVE BLADE TYPE
GENERATOR, FUNCTION (0.1HZ TO 15MHZ)
GENERATOR, SIGNAL (300 KHZ TO 2 GHZ)
Generator, Signal 300 KHZ to 2 GHZ
GENERATOR, SIGNAL 9 KHZ TO 3.2 GHZ
GREASE, SILICONE
GRINDING MACHINE, UNIVERSAL, CYLINDRICAL, EXTERNAL, CENTER-TYPE
GRINDING MACHINES, SURFACE, ROTARY TABLE, VERTICAL SPINDLE
HAMMER, PILEDRIVER, SELF-POWERED, DIESEL
HEATER, HOT WATER BOOSTER, ELECTRIC; SINK, SANITIZING (NAVAL SHIPBOARD)
HONING MACHINES, HORIZONTAL, SINGLE-SPINDLE
HOSE AND HOSE ASSEMBLIES, NON-METALLIC (RUBBER, PLASTIC)
Hose and Hose Assemblies, Non-Mettalic (Rubber, Plastic)
HOSE AND HOSE ASSEMBLIES, RUBBER, STEAM
HOSE ASSEMBLY, NONMETALLIC, FIRE FIGHTING, WITH COUPLINGS
ICEMAKER-DISPENSER WITH WATER DISPENSER ATTACHMENT (NAVAL SHIPBOARD)
INSECTICIDE, DICHLORVOS, IMPREGNATED STRIP
INSULATION TAPE, ELECTRICAL, SELF ADHERING UNSUPPORTED SILICONE RUBBER
INSULATION TAPE, ELECTRICAL, SELF-ADHERING UNSUPPORTED SILICONE RUBBER
INTERCEPTOR, GREASE
IRON OXIDE, BLACK, TECHNICAL
IRON OXIDE, FERRIC, RED DRY (NATURAL AND SYNTHETIC)
JUNCTION BOX: EXTENSION, JUNCTION BOX; COVER, JUNCTION BOX (STEEL, COATED WITH CORROSION- RESISTANT FINISH)
Junction Box: Extension, Junction Box; Cover, Junction Box (Steel, Coated with Corrosion-Resistant Finish)
LAPPERS, POPPET VALVE, HAND POWERED
LATHE, BENCH AND JEWELER'S, HORIZONTAL SPINDLE
LAYOUT FLUID (DYE), BLUE
LEAD ASSEMBLY, POWER, ELECTRICAL
LEADS, STORAGE-BATTERY
LIGHTS, POWER TOOL
MACHINING CENTER, VERTICAL, DOUBLE-COLUMN, SINGLE-SPINDLE, COMPUTER NUMERICAL CONTROL (CNC)
MACHINING CENTER, VERTICAL, SINGLE-COLUMN, SINGLE-SPINDLE, COMPUTER NUMERICAL CONTROL (CNC)
MAGNET MATERIALS, PERMANENT
MARKER LIGHT, PERSONAL DISTRESS
METER, VOLUMETRIC, POSITIVE DISPLACEMENT, LIQUID, FUEL, 600 GPM
METERS, FLUID QUANTITY VOLUMETRIC
METERS, FLUID QUANTITY, VOLUMETRIC
MORTAR, REFRACTORY, HEAT-SETTING AND AIR-SETTING WET AND DRY TYPES
Mortar, Refractory: Heat-Setting and Air-Setting Wet and Dry Types
NIPPLE, ELECTRICAL TERMINAL
OSCILLOSCOPE (DIGITAL STORAGE, 1 GHZ)
OSCILLOSCOPE (DIGITAL STORAGE, 400 MHZ)
OSCILLOSCOPE (DIGITAL STORAGE, 500 MHZ)
OVEN, BAKING AND ROASTING, FORCED CONVECTION, ELECTRIC (NAVAL SHIPBOARD)
PADDING MATERIAL, RESILIENT
PAILS, UTILITY, PLASTIC
PAPERBOARD, AMMUNITION CONTAINER
PARTS CLEANING CAN, SAFETY, BENCH
PHOSPHATE COATING COMPOUNDS, MANGANESE OR ZINC BASE (FOR FERROUS METALS)
PRESS, ARBOR, MECHANICAL, HAND OPERATED
PROBE LIGHT KIT, INSPECTION
PSYCHROMETERS
RANGE, CONVECTION OVEN, ELECTRIC, MODULAR (NAVAL SHIPBOARD)
REFRIGERATOR, MECHANICAL, STORAGE STAND (FOR BULK MILK DISPENSERS) (NAVAL SHIPBOARD)
RING, SIDE, AUTOMOTIVE WHEEL FOR TACTICAL WHEELED VEHICLES
ROLLER, TOWED, OPEN-FACE TYPE, TWO DRUM
SAWS, POWER, HACK
SCALES, DRAFTING AND SCALES, PLOTTING
SCRAPER-TRACTORS: EARTH MOVING, HYDRAULIC OPERATED, 12 AND 20 CUBIC YARD MINIMUM HEAPED CAPACITY, DED
SCRAPER-TRACTORS: EARTH MOVING, HYDRAULIC OPERATED, 12 AND 20 CUBIC YARD MINIMUM HEAPED CAPICIY, DED
SHEARING, MACHINES, METAL, CIRCULAR, POWER-DRIVEN
SODIUM SULFATE, ANHYDROUS, TECHNICAL (FOR AMMUNITION USE)
SODIUM SULFITE, ANHYDROUS, TECHNICAL
SOLDERING IRON, ELECTRIC
SPLICE CONNECTORS
SWEEPER, PERMANENT MAGNET, ROAD, TOWED
TAPE, ALUMINUM FOIL, HEAT REFLECTIVE, PRESSURE SENSITIVE ADHESIVE
TEST SET, TRANSMISSION LINE
TESTER, FLASH POINT, ASTM D56 METHOD
TONGS, MATERIAL LIFTING, PIPE
TOOLS FOR INSERTING AND EXTRACTING HELICAL COIL WIRE SCREW THREAD INSERTS
TRACTOR, AIRCRAFT TOWING, MB-4
TRUCK, AIRCRAFT REFUELING, HYDRANT SERVICING
TRUCK, AIRCRAFT REFUELING, HYDRANT
TRUCK, AIRCRAFT SERVICING (AST), 3 TON HIGH LIFT FOR LOADING C-5 AIRCRAFT UPPER DECK
TRUCK, AIRCRAFT SERVICING (AST), 3 TON HIGH LIFT, FOR LOADING C-5 AIRCRAFT UPPER DECK
TUBE AND FLUE CLEANER, BOILER, INTERNAL, AIR MOTOR DRIVEN
URN, COFFEE, SINGLE AND TWIN, AUTOMATIC, ELECTRIC (NAVAL SHIPBOARD)
WAX, PARAFFIN, TECHNICAL
WELL, HOT FOOD STORAGE, ELECTRIC (NAVAL SHIPBOARD)
WINCHES, DRUMS, POWER-OPERATED, DIESEL-ENGINE-DRIVEN
WOOD PRESERVATIVES: WATERBORNE OR WATER REDUCIBLE
WRENCHES, OPEN END, AND WRENCH ASSEMBLY, STAMPED STEEL

<< Prev Next >>