Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 333 334 335 336 337 338 339 340 341 342 343 344 345 350 360 370 380 390 400 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
Acoustics - Measurement of Noise Emitted by Vessels on Inland Water-Ways and Harbours
Acoustics - Measurement of Sound Absorption in a Reverberation Room
Acoustics - Preferred Reference Quantities for Acoustic Levels
Acrylonitrile-Butadi ene Rubber (NBR) - Hardness 40 IRHD
Aerospace series - Aluminium 1050A-H14 - Wire for solid rivets - D = 10 mm
Aerospace series - Aluminium alloy 2014A- - T6 - Tubes for structures - 0,6 mm = a = 12,5 mm
Aerospace series - Aluminium alloy 2017A-T42 - Wire for solid rivets - D less than or equal to 10 mm
Aerospace series - Aluminium alloy 2024-T3 - Bars and sections - a = 150 m
Aerospace series - Aluminium alloy 2024-T4 - Drawn bar - a = 75 mm
Aerospace series - Aluminium alloy 2117- T42 - Wire for solid rivets - D less than or equal to 10 mm
Aerospace series - Aluminium alloy Al-P16- - T6151 - Plates - 6 mm < a = 120 mm
Aerospace series - Aluminium alloy ALP5056A (5056A)-H32 - Wire for solid rivets - D less than or equal to 10 mm
Aerospace series - Aluminium and aluminium alloy - Square and rectangular extruded bars - Dimensions
Aerospace Series - Beaded L-Section Extruded, in Aluminium Alloys - Dimensions
Aerospace series - Cable, electrical, fire resistant - Technical specification
Aerospace series - Circuit breakers - Technical specification
Aerospace series - Crimping of electric cables with conductors defined by EN 2083, EN 4434 and EN 2346
Aerospace Series - Extruded Channel Section, in Aluminium Alloys - Dimensions
Aerospace Series - Extruded L-Section, in Aluminium Alloys - Dimensions
Aerospace series - Extruded T-section, in aluminium alloys - dimensions
Aerospace series - Fluids for assessment of non-metallic materials
Aerospace series - Heat resisting - Nickel base alloy Ni-Cr20Co3Fe3 - Annealed - Bars
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De = 100 mm - Rm = 850 MPa
Aerospace series - Heat resisting alloy FEPA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets - 2 mm = D = 10 mm - Rm = 960...
Aerospace series - Heat resisting steel FE-PA2601 (X4NiCrTiMoV26-15) - Rm Greater than or equal to 900 MPa - Bars for forged bolts - D less than or equal to 25...
Aerospace series - Heat resisting steel FE-PA2601 (X6NiCrTiMoV26-15) - Rm greater than or equal to 900 MPa - Bars for machined bolts - D less than or equal to 25...
Aerospace series - Heat-resisting nickel base alloy NiCr20Co3Fe3 - Rm = 650 MPa - Sheets and strips, cold rolled - 0,25 mm < a = 3 mm
Aerospace series - Hexagonal steel bars drawn - Dimensions - Tolerances h 11 and h 12
Aerospace series - Lamp caps - Dimensions
Aerospace series - Lamps, incandescent Part 001: Technical specification
Aerospace series - Lamps, incandescent Part 002: Main characteristics
Aerospace series - Lamps, incandescent Part 003: Lamp, code 44 - Product standard
Aerospace series - Lamps, incandescent Part 004: Lamp, code 47 - Product standard
Aerospace series - Lamps, incandescent Part 005: Lamp, code 73 - Product standard
Aerospace series - Lamps, incandescent Part 006: Lamp, code 73E - Product standard
Aerospace series - Lamps, incandescent Part 007: Lamp, code 74 - Product standard
Aerospace series - Lamps, incandescent Part 008: Lamp, code 75 - Product standard
Aerospace series - Lamps, incandescent Part 009: Lamp, code 83 - Product standard
Aerospace series - Lamps, incandescent Part 010: Lamp, code 84 - Product standard
Aerospace series - Lamps, incandescent Part 011: Lamp, code 85 - Product standard
Aerospace series - Lamps, incandescent Part 012: Lamp, code 95 - Product standard
Aerospace series - Lamps, incandescent Part 013: Lamp, code 301 - Product standard
Aerospace series - Lamps, incandescent Part 014: Lamp, code 303 - Product standard
Aerospace series - Lamps, incandescent Part 015: Lamp, code 304 - Product standard
Aerospace series - Lamps, incandescent Part 016: Lamp, code 305 - Product standard
Aerospace series - Lamps, incandescent Part 017: Lamp, code 306 - Product standard
Aerospace series - Lamps, incandescent Part 018: Lamp, code 307 - Product standard
Aerospace series - Lamps, incandescent Part 019: Lamp, code 308 - Product standard
Aerospace series - Lamps, incandescent Part 020: Lamp, code 311 - Product standard
Aerospace series - Lamps, incandescent Part 033: Lamp, code 377 - Product standard
Aerospace series - Lamps, incandescent Part 034: Lamp, code 382 - Product standard
Aerospace series - Lamps, incandescent Part 035: Lamp, code 387 - Product standard
Aerospace series - Lamps, incandescent Part 036: Lamp, code 388 - Product standard
Aerospace series - Lamps, incandescent Part 037: Lamp, code 394 - Product standard
Aerospace series - Lamps, incandescent Part 038: Lamp, code 401 - Product standard
Aerospace series - Lamps, incandescent Part 039: Lamp, code 600 - Product standard
Aerospace series - Lamps, incandescent Part 040: Lamp, code 680 - Product standard
Aerospace series - Lamps, incandescent Part 041: Lamp, code 682 - Product standard
Aerospace series - Lamps, incandescent Part 042: Lamp, code 683 - Product standard
Aerospace series - Lamps, incandescent Part 043: Lamp, code 685 - Product standard
Aerospace series - Lamps, incandescent Part 044: Lamp, code 713 - Product standard
Aerospace series - Lamps, incandescent Part 045: Lamp, code 714 - Product standard
Aerospace series - Lamps, incandescent Part 046: Lamp, code 715 - Product standard
Aerospace series - Lamps, incandescent Part 047: Lamp, code 718 - Product standard
Aerospace series - Lamps, incandescent Part 048: Lamp, code 718 NPC - Product standard
Aerospace series - Lamps, incandescent Part 049: Lamp, code 757 - Product standard
Aerospace series - Lamps, incandescent Part 050: Lamp, code 1064 - Product standard
Aerospace series - Lamps, incandescent Part 051: Lamp, code 1163 - Product standard
Aerospace series - Lamps, incandescent Part 052: Lamp, code 1222 - Product standard
Aerospace series - Lamps, incandescent Part 053: Lamp, code 1308 - Product standard
Aerospace series - Lamps, incandescent Part 054: Lamp, code 1317 - Product standard
Aerospace series - Lamps, incandescent Part 055: Lamp, code 1495 - Product standard
Aerospace series - Lamps, incandescent Part 056: Lamp, code 1506 - Product standard
Aerospace series - Lamps, incandescent Part 057: Lamp, code 1512 - Product standard
Aerospace series - Lamps, incandescent Part 058: Lamp, code 1524 - Product standard
Aerospace series - Lamps, incandescent Part 059: Lamp, code 1591 - Product standard
Aerospace series - Lamps, incandescent Part 060: Lamp, code 1619 - Product standard
Aerospace series - Lamps, incandescent Part 061: Lamp, code 1683 - Product standard
Aerospace series - Lamps, incandescent Part 062: Lamp, code 1810 - Product standard
Aerospace series - Lamps, incandescent Part 063: Lamp, code 1815 - Product standard
Aerospace series - Lamps, incandescent Part 064: Lamp, code 1819 - Product standard
Aerospace series - Lamps, incandescent Part 065: Lamp, code 1820 - Product standard
Aerospace series - Lamps, incandescent Part 066: Lamp, code 1829 - Product standard
Aerospace series - Lamps, incandescent Part 067: Lamp, code 1843 - Product standard
Aerospace series - Lamps, incandescent Part 068: Lamp, code 1864 - Product standard
Aerospace series - Lamps, incandescent Part 069: Lamp, code 1978 - Product standard
Aerospace series - Lamps, incandescent Part 070: Lamp, code 2232 - Product standard
Aerospace series - Lamps, incandescent Part 071: Lamp, code 3011 - Product standard
Aerospace series - Lamps, incandescent Part 072: Lamp, code 3912 - Product standard
Aerospace series - Lamps, incandescent Part 073: Lamp, code 4174 - Product standard
Aerospace series - Lamps, incandescent Part 074: Lamp, code 5086 - Product standard
Aerospace series - Lamps, incandescent Part 075: Lamp, code 5448 - Product standard
Aerospace series - Lamps, incandescent Part 076: Lamp, code 5678 - Product standard
Aerospace series - Lamps, incandescent Part 077: Lamp, code 6832 - Product standard
Aerospace series - Lamps, incandescent Part 078: Lamp, code 6838 - Product standard
Aerospace series - Lamps, incandescent Part 079: Lamp, code 6839 - Product standard
Aerospace series - Lamps, incandescent Part 080: Lamp, code 7007-704 - Product standard
Aerospace series - Lamps, incandescent Part 081: Lamp, code 7070 - Product standard
Aerospace series - Lamps, incandescent Part 082: Lamp, code 7079 - Product standard
Aerospace series - Lamps, incandescent Part 083: Lamp, code 7152 - Product standard
Aerospace series - Lamps, incandescent Part 084: Lamp, code 7153 - Product standard
Aerospace series - Lamps, incandescent Part 085: Lamp, code 7265 - Product standard
Aerospace series - Lamps, incandescent Part 086: Lamp, code 7333 - Product standard
Aerospace series - Lamps, incandescent Part 087: Lamp, code 7341 - Product standard
Aerospace series - Lamps, incandescent Part 088: Lamp, code A7512-12 - Product standard
Aerospace series - Lamps, incandescent Part 089: Lamp, code A7512-24 - Product standard
Aerospace series - Lamps, incandescent Part 090: Lamp, code 7683 - Product standard
Aerospace series - Lamps, incandescent Part 091: Lamp, code 7714 - Product standard
Aerospace series - Lamps, incandescent Part 092: Lamp, code 7715 - Product standard
Aerospace series - Lamps, incandescent Part 093: Lamp, code 7839 - Product standard
Aerospace series - Lamps, incandescent Part 094: Lamp, code 8022 - Product standard
Aerospace series - Lamps, incandescent Part 095: Lamp, code 8552 - Product standard
Aerospace series - Lamps, incandescent Part 096: Lamp, code 72301-6 - Product standard
Aerospace series - Lamps, incandescent Part 097: Lamp, code 72601-12 - Product standard
Aerospace series - Lamps, incandescent Part 098: Lamp, code 416650 - Product standard
Aerospace series - Lamps, incandescent Part 099: Lamp, code 416700 - Product standard
Aerospace series - Lamps, incandescent Part 100: Lamp, code 2078 - Product standard
Aerospace series - Lamps, incandescent Part 101: Lamp, code 404-02 - Product standard
Aerospace series - Pipelines for liquids and gases - Definitions
Aerospace series - Rectangular steel bars rolled - Dimensions - Tolerance js 16
Aerospace series - Requirements and test procedures for relays and contactors - Part 201: Visual inspection
Aerospace series - Requirements and test procedures for relays and contactors - Part 202: Examination of dimensions and mass
Aerospace series - Requirements and test procedures for relays and contactors - Part 301: Pick-up and drop-out voltage
Aerospace series - Requirements and test procedures for relays and contactors - Part 302: Insulation resistance
Aerospace series - Requirements and test procedures for relays and contactors - Part 303: Dielectric strength
Aerospace series - Requirements and test procedures for relays and contactors - Part 304: Operate and release time
Aerospace series - Requirements and test procedures for relays and contactors - Part 305: Bounce time
Aerospace series - Requirements and test procedures for relays and contactors - Part 306: Overload d.c. and a.c.
Aerospace series - Requirements and test procedures for relays and contactors - Part 307: Contact voltage drop
Aerospace series - Requirements and test procedures for relays and contactors - Part 308: Coil current
Aerospace series - Requirements and test procedures for relays and contactors - Part 309: Exported spikes
Aerospace series - Requirements and test procedures for relays and contactors - Part 310: Rupture
Aerospace series - Requirements and test procedures for relays and contactors - Part 312: Electrical service life - Mixed load
Aerospace series - Requirements and test procedures for relays and contactors - Part 316: Mechanical life (Endurance at reduced load)
Aerospace series - Requirements and test procedures for relays and contactors - Part 317: Service life of coil switching device
Aerospace series - Requirements and test procedures for relays and contactors - Part 318: Pick-up voltage at high temperature and drop-out voltage at low temperature
Aerospace series - Requirements and test procedures for relays and contactors - Part 319: Miss test
Aerospace series - Requirements and test procedures for relays and contactors - Part 402: Corrosion, salt spray
Aerospace series - Requirements and test procedures for relays and contactors - Part 405: Fluid resistance
Aerospace series - Requirements and test procedures for relays and contactors - Part 407: Cold/low pressure and moist heat
Aerospace series - Requirements and test procedures for relays and contactors - Part 601: Compass safety distance
Aerospace series - Round steel bars drawn and/ or descaled - Dimensions - Tolerance h 11
Aerospace series - Round steel bars ground - Dimensions - Tolerance h 8
Aerospace series - Sheets and strips - Heat resisting alloys - Cold rolled - Thickness a = 3 mm - Dimensions
Aerospace series - Steel 102Cr6 (1.2067) - Hardened and tempered - Bars
Aerospace series - Steel FE-PL1502 (25CrMo4) - 650 MPa less than or equal to Rm less than or equal to 850 MPa - Bars - De less than or equal...
Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Bars - De less than or...
Aerospace series - Steel FE-PL1502 (25CrMo4) - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa - Sheets, strips and plates - 0,5...
Aerospace series - Steel FE-PL1505 (15CrMoV6) - 1 080 MPa = Rm = 1 250 MPa - Forgings - De = 100 mm
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De = 16 mm - 980 MPa = Rm = 1180 MPa
Aerospace series - Steel FE-PL61 - Carburized, hardened and tempered - Bar - De = 40 mm
Aerospace series - Steel FE-PM37 - 900 MPa = Rm = 1 100 MPa - Sheet - a = 6 mm
Aerospace series - U-section aluminium alloy folded profiles - Dimensions
Aerospace series \x96 Aluminium alloy 2024- \x96 T3510 \x96 Drawn bar \x96 a = 75 mm
Aerospace series \x96 Heat resisting nickel base alloy NI-P96-HT \x96 Cold drawn and precipitation treated \x96 Wire \x96 D = 10 mm
Aerospace series \x96 Steel FE-PL31 \x96 Hardened and tempered \x96 Hollow bars \x96 3,5 mm = a = 55 mm
Aerospace series \x96 Steel FE-PM37 \x96 900 MPa = Rm = 1 100 MPa \x96 Forgings \x96 De = 150 mm
Aerospace series \x96 Wires, heat resisting alloys \x96 Diameter 0,2 mm = D = 8 mm \x96 Dimensions
Aerospace series \x97 Aluminium alloy 6082-T6 \x97 Tubes for structures 0,6 mm = a = 12,5 mm
Aerospace series \x97 Cable, electrical, fire resistant \x97 Operating temperatures between \x97 65 \xb0C and 260 \xb0C Part 005: DW family, single UV laser printable and multicore assembly \x97 Light...
Aerospace series \x97 Cables, electrical, for general purpose \x97 Operating temperatures between -55 \xb0C and 200 \xb0C Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore UV...
Aerospace series \x97 Cables, electrical, for general purpose \x97 Operating temperatures between -55 \xb0C and 260 \xb0C Part 011: DZA family, single and multicore assembly for use in low pressure...
Aerospace series \x97 Cables, electrical, for general purpose \x97 Operating temperatures between -55 \xb0C and 260 \xb0C Part 012: DZ family, single UV laser printable for use in low pressure...
Aerospace series \x97 Heat resi sti ng ni ckel base all oy NiCr20Co3Fe3 \x97 Annealed \x97 Wire \x97 D = 10 mm
Aerospace series \x97 Lamps, incandescent Part 021: Lamp, code 313 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 022: Lamp, code 315 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 023: Lamp, code 316 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 024: Lamp, code 327 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 025: Lamp, code 328 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 026: Lamp, code 330 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 027: Lamp, code 334 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 028: Lamp, code 337 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 029: Lamp, code 338 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 030: Lamp, code 345 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 031: Lamp, code 356 \x97 Product standard
Aerospace series \x97 Lamps, incandescent Part 032: Lamp, code 376 \x97 Product standard
Aerospace series \x97 Metallic materials \x97 General requirements for semifinished product qualification (excluding forgings and castings)
Aerospace series \x97 Metallic materials Part 001: Conventional designation
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 409: Ozone resistance
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 410: Mould
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 411: Temperature change
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 412: Seal
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 413: Vibration, sinusoidal and random
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 414: Mechanical shock
Aerospace series \x97 Requirements and test procedures for relays and contactors \x97 Part 415: Acceleration
Aerospace series \x97 Requirements and test procedures for switching devices
Aerospace series \x97 Steel X105CrMo17 (1.3544) \x97 Hardened and tempered \x97 Bars \x97 De = 150 mm
Aerospace series \x97 Steel X105CrMo17 (1.4125) \x97 Hardened and tempered \x97 Hand and die forgings \x97 De = 150 mm
Aerospace series \x97 Steel X12CrNiMoV12-3 (1.4933) \x97 900 MPa = Rm = 1 100 MPa \x97 Bars \x97 De = 150 mm
Aerospace series \x97 Strips, cold rolled in steel, Thickness 0,1 mm = a = 2,5 mm \x97 Dimensions
Aerospace series Cable, electrical, fire resistant Operating temperatures between \x9665 \xb0C and 260 \xb0C Part 002: General
Aerospace series Cable, electrical, fire resistant Operating temperatures between \x9665 \xb0C and 260 \xb0C Part 003: DL family, single core Product standard
Aerospace series Cable, electrical, fire resistant Operating temperatures between \x9665 \xb0C and 260 \xb0C Part 004: DN family, single UV laser printable and multicore assembly Light weight Product standard
Aerospace series Cables, electrical, for general purpose Operating temperatures between \x9655 \xb0C and 260 \xb0C Part 005: UV laser printable Product standard
Aerospace series Steel FE-PL31 - Hardened and tempered - Hand and die forgings
Aerospace series Steel FE-PL75 - 1 100 MPa = Rm = 1 250 - MPa - Bars - De = 100 mm
Airframe Rolling Bearings - Technical Specification
Alloys for Dental Amalgam
Aluminium Alloy AL-P1050A-H14; Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium alloy AL-P2014A T4 or T42 Clad sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
Aluminium alloy AL-P2014A T6 or T62 Clad sheet and strip 0,4 mm less than or equal to a less than or equal to 6 mm
Aluminium Alloy AL-P2014A T6 or T62. Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium Alloy AL-P2014A-T4 or T42. Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6mm
Aluminium Alloy AL-P2014A-T4511 Extruded Bars and Sections a or D Less Than or Equal to 200 mm
Aluminium Alloy AL-P2014A-T6511 Extruded Bars and Sections a or D Less Than or Equal to 150 mm
Aluminium alloy AL-P2024-T3 Clad sheet and strip 0,3mm less than or equal to a less than or equal to 6 mm
Aluminium Alloy AL-P2024-T3511 Extruded Bars and Sections 1,2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm
Aluminium alloy AL-P2618A-T6 Hand and die forgings a less than or equals 150 mm
Aluminium alloy AL-P2618A-T851 Hand and die forgings a less than or equal to 150 mm
Aluminium alloy AL-P2618A-T852 Hand and die forgings a less than or equal to 150 mm
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D = 200 mm
Aluminium Alloy AL-P7009-T74 Die Forgings 3 mm Less Than or Equal to a Less Than or Equal to 150 mm
Aluminium Alloy AL-P7009-T74 Hand Forgings 20 mm Less Than or Equal to a Less Than or Equal to 150 mm
Aluminium Alloy AL-P7009-T74511 Extruded Bars and Sections a or D Less Than or Equal to 125 mm
Aluminium Alloy AL-P7009-T7452 Hand Forgings 40 mm Less Than or Equal to a Less Than or Equal to 150 mm
Aluminium Alloy AL-P7075-T6 or T62; Clad Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
Aluminium Alloy AL-P7075-T651 Plate 6 mm Less Than a Less Than or Equal to 80 mm
Aluminium Alloy AL-P7075-T7351 Drawn Bars 6 mm Less Than or Equal to a or D Less Than or Equal to 75 mm
Aluminium Alloy AL-P7075-T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm
Aluminium Alloy Forging Stock and Forgings. Technical Specification Part 1: General Requirements
Aluminium Alloy Forging Stock and Forgings. Technical Specification Part 2: Forging Stock
Aluminium Alloy Forging Stock and Forgings. Technical Specification Part 3: Pre-Production and Production Forgings
Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 4: Tube for Structures
Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 5: Tube Used Under Pressure
Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 6: Rivet Wire
Aluminium and Aluminium Alloy Wrought Products Technical Specification Part 7: Wrought Forging Stock
Aluminium and Aluminium Alloy Wrought Products. Technical Specification Part 1: General Requirements
Aluminium and Aluminium Alloy Wrought Products. Technical Specification Part 2: Sheet, Strip Formed Profiles and Plate
Aluminium and Aluminium Alloy Wrought Products. Technical Specification Part 3: Bar and Section
Aluminium and Magnesium Alloy Ingots and Castings. Technical Specification Part 1: General Requirements
Aluminium and Magnesium Alloy Ingots and Castings. Technical Specification Part 2: Ingots for Remelting
Aluminium and Magnesium Alloy Ingots and Castings. Technical Specification Part 3: Pre-Production and Production Castings
Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 1: Oil burner pumps
Atomizing oil burners - Oil burner pumps and oil burner motors - Connecting dimensions - Part 2: Oil burner motors
Automotive fuels - Unleaded petrol - Requirements and test methods
Ball-Ends in Corrosion Resisting Steel Swaged on Type, Control Cable. Dimensions and Loads
Ball-Ends, Double Shank in Corrosion Resisting Steel Swaged on Type, Control Cable. Dimensions and Loads
Baths - Connecting Dimensions
Bearings, Precision Ball in Corrosion Resisting Steel for Instruments and Equipment \x97 Technical Specification
Bearings, Precision Ball with Flange in Corrosion Resisting Steel, for Instruments and Equipment - Dimensions and Loads
Bearings, Spherical Plain in Corrosion Resisting Steel with Self Lubricating Liner - Technical Specification
Bearings-Spherical Plain in Corrosion Resisting Steel Without Assembly Slot. Dimensions and Loads
Bearings-Spherical Plain in Steel with Assembly Slots. Dimensions and Loads
Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
Bushes Flanged, Aluminium Alloy with Self-Lubricating Liner Dimensions and Loads
Bushes Flanged, Corrosion Resisting Steel with Self- Lubricating Liner. Dimensions and Loads
Bushes Plain, Aluminium Alloy with Self-Lubricating Liner. Dimensions and Loads
Bushes Plain, Corrosion Resisting Steel with Self-Lubricating Liner. Dimensions and Loads
Bushes with Self-Lubricating Liner. Technical Specification
Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification
Cables, electrical, for general purpose - Operating temperatures between -55 degrees C and 200 degrees C - Part 007: UV laser printable multicore jacketed cable Product standard
Cables, electrical, for general purpose - Operating temperatures between -55 Degrees C and 260 Degrees C - Part 009: DRA family, single and multicore assembly - Product standard
Cables, electrical, for general purpose - Operating temperatures between-55 degrees celsius and 260 degrees celsius Part 002: General
Cables, electrical, for general purpose Operating temperatures between - 55 degrees C and 260 degrees C Part 008: DM family, single UV laser printable and multicore assembly Product standard
Cables, electrical, for general purpose Operating temperatures between -55 degrees C and 200 degrees C Part 005: UV laser printable Product standard
Cables, electrical, for general purpose Operating temperatures between -55 degrees C and 260 Degrees C Part 003: Inkjet printable Product standard
Cables, electrical, for general purpose Operating temperatures between -55 degrees C and 260 degrees C Part 007: DMA family, single ink-jet printable and multicore assembly Product standard
Cables, electrical, for general purpose Operating temperatures between -55 degrees C and 260 degrees C Part 010: DR family, single UV laser printable Product standard
Cables, electrical, for general purpose Operating temperatures between ..55 ..C and 200 ..C Part 003: Ink jet printable Product standard
Cables, electrical, for general purpose Operating temperatures between p55 \xb0C and 200 \xb0C - Part 002: General
Cadmium Plating of Steels with Specified Tensile Strength Less Than or Equal To 1 450 MPa, Copper, Copper Alloys and Nickel Alloys
Characteristics of Aircraft Electrical Supplies
Chromic Acid Anodizing of Aluminium and Wrought Aluminium Alloys
Chromic-Sulphuric Acid Pickle of Aluminium and Aluminium Alloys
Circular Tubes for Fluids in Aluminium and Aluminium Alloys - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,6 mm...
Circular Tubes for Structures in Aluminium and Aluminium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 1 mm...
Clevis pins with head
Clevis pins without head
Codes for the representation of mames of countries
Collars, Aluminium Alloy
Complete, filled transport packages - Method for identifying parts when testing
Complete, filled transport packages - Method of conditioning for testing
Complete, filled transport packages - Method of test for stacking using compression tester
Complete, Filled Transport Packages Method for Determination of Resistance to Compression
Complete, filled transport packages. Method for determination of resistance to damage by rolling
Complete, filled transport packages. Method for determination of resistance to fixed low frequency vibration
Complete, filled transport packages. Method for determination of resistance to horizontal impact
Complete, Filled Transport Packages. Method for Determination of Resistance to Low Pressure
Complete, Filled Transport Packages. Method for Determination of Resistance to Vertical Impact by Dropping
Complete, Filled Transport Packages. Method for Determination of Resistance to Water Spray
Complete, filled transport packages. Methods of test for stacking using static load
Concrete - Part 1: Specification, performance, production and conformity
Concrete \x97 Specification, performance, production and conformity
Concrete Part 9: Additional Rules for Selfcompacting Concrete (SCC)
Conical Fittings with 6 Percent (Luer) Taper for Syringes, Needles and Certain Other Medical Equipment Part 1: General Requirements
Control Cable Assemblies. Technical Specification
Conveyor Belts - Flame Retardation - Specifications and Test Method
Copper and Copper Alloy Conductors for Electrical Cables - Product Standard
Covered Electrodes - Determination of the Efficiency, Metal Recovery and Deposition Coefficient
Dental Inlay Casting Wax
Dental Root Canal Instruments Part 2: Specification for Enlargers
Dental Vocabulary Part 1: General and Clinical Terms
Dental Vocabulary Part 2: Dental Materials
Dental Vocabulary Part 3: Dental Instruments
Dental vocabulary Part 4: Dental equipment
Determination of Haze
Determination of Optical Distortion
Dimensions of seam welding wheel blanks
Electrode Taper Fits for Spot Welding Equipment - Dimensions
End-Suction Centrifugal Pumps (Rating 16 Bar) - Designation, Nominal Duty Point and Dimensions
End-Suction Centrifugal Pumps - Baseplate and Installation Dimensions
Extruded Section in Aluminium Alloys - General Tolerances
Eye-Ends in Corrosion Resisting Steel Swaged on Type, Control Cable. Dimensions and Loads
Eye-Ends, Threaded, Control Cable in Corrosion Resisting Steel. Dimensions and Loads
Fibre Reinforced Plastics Determination of Water Absorption by Immersion
Filters and Equipment Used for Personal Eye-Protection Against Laser Radiation
Fork-Ends for Rolling Bearings in Corrosion Resisting Steel Swaged on Type, Control Cable. Dimensions and Loads (Fork-Ends as Specified in BS EN 2012, BS EN 2013, and BS EN 2014)...
Fork-Ends in Corrosion Resisting Steel Swaged on Type, Control Cable. Dimensions and Loads
Fork-Ends Threaded, Control Cable for Rolling Bearings in Corrosion Resisting Steel. Dimensions and Loads
Fork-Ends, Threaded, Control Cable in Corrosion Resisting Steel. Dimensions and Loads
Gas heated catering equipment - Part 1: General safety rules
Gas heated catering equipment - Part 2-1: Specific requirements - Open burners and wok burners
Gas heated catering equipment - Part 2-7: Specific requirements - Salamanders and rotisseries
Gas heated catering equipment \x97 Part 2-10: Specific requirements \x97 Chargrills
Gas Heated Catering Equipment Part 1: Safety Requirements
Gas heated catering equipment Part 2-11: Specific requirements Pasta cookers
Gas heated catering equipment Part 2-1: Specific requirements - Open burners and wok burners
Gas heated catering equipment Part 2-2: Specific requirements - Ovens
Gas heated catering equipment Part 2-2: Specific requirements Ovens
Gas heated catering equipment Part 2-3: Specific requirements Boiling pans
Gas heated catering equipment Part 2-4: Specific requirements \x97 Fryers
Gas heated catering equipment Part 2-4: Specific requirements Fryers
Gas heated catering equipment Part 2-6: Specific requirements Hot water heaters for beverage
Gas heated catering equipment Part 2-8: Specific requirements Brat pans and pa\xeblla cookers
Gas heated catering equipment Part 2-9: Specific requirements Solid tops, warming plates and griddles
Gas Heated Catering Equipment Part 2: Rational Use of Energy
Gas heated catering equipment Part 3: Materials and parts in contact with food and other sanitary aspects
General Tolerances Part 1: Tolerances for Linear and Angular Dimensions without Individual Tolerance Indications
General Tolerances Part 2: Geometrical Tolerance for Features without Individual Tolerance Indications
Glass Fibre Reinforced Plastics. Test Method. Determination of Apparent Interlaminar Shear Strength
Glass fibre reinforcing mouldings and sandwich composites \x97 Production of test panels
Hardmetals - Determination of (the Magnetization) Coercivity
Hardmetals - Determination of Cobalt - Potentiometric Method
Hardmetals - Determination of Insoluble (Free) Carbon Content - Gravimetric Method
Hardmetals - Determination of Total Carbon Content - Gravimetric Method
Hardmetals - Determination of Transverse Rupture Strength
Hardmetals - Vickers Hardness Test
Hexagon Head Bolts - Product Grade C
Hexagon Head Bolts - Product Grades A and B
Hexagon Head Bolts - Product Grades B - Reduced Shank (Shank Diameter Approximately Equal to Pitch Diameter)
Hexagon Head Screws - Product Grade C
Hexagon Head Screws - Product Grades A and B
Hexagon Nuts - Product Grade C
Hexagon Nuts, Style 1 - Product Grades A and B
Hexagon Nuts, Style 2 - Product Grades A and B
Hexagon Thin Nuts (Chamfered) - Product Grades A and B
Hexagon Thin Nuts - Product Grade B (Unchamfered)
Hexagonal Bars, Drawn, in Aluminium and Aluminium Alloys - Tolerance Class h 11 - Width Across Flats 7 mm Less Than or Equal to a Less Than or Equal to...
Hole Sizes for Solid Rivets
Impermeable Sintered Metal Materials and Hardmetals - Determination of Density
Information Processing - Unrecorded 12,7 mm (0.5 in) Wide Magnetic Tape for Information Interchange - 32 ftpmm (800 ftpi) NRZ1, 126 ftpmm (3 200 ftpi) Phase Encoded and 356 ftpmm...
Information Technology - Programming Languages - FORTRAN
Light metals and their alloys - Terms and definitions - Part 3: Wrought products
Light Metals and Their Alloys - Terms and Definitions Part 1: Materials
Light Metals and Their Alloys - Terms and Definitions Part 2: Unwrought Products
Locking Clips for Turnbuckles of Control Cables. Dimensions
Measurement of fluid flow in closed conduits - Vocabulary and symbols
Mechanical Properties of Fasteners Part 1: Bolts, Screws and Studs
Mechanical Properties of Fasteners Part 2: Nuts with Specified Proof Load Values
Mechanical Properties of Fasteners Part 6: Nuts with Specified Proof Load Values - Fine Pitch Thread
Mechanical Properties of Fasteners Part 7: Torsional Test and Minimum Torques of Bolts and Screws with Nominal Diameters 1 mm to 10 mm
Metallic and Other Inorganic Coatings - Thermal Spraying - Zinc, Aluminium and Their Alloys
Metallic Materials - Part 1: Conventional Designation
Metallic Materials Part 2: Coding of Metallurgical Condition in Delivery Condition
Metallic Materials. Manufacturing Schedule. Inspection Schedule. Inspection and Test Report. Description and Rules for Use
Metallic Powders - Determination of Apparent Density Part 1: Funnel Method
Metallic Powders - Determination of Apparent Density Part 2: Scott Volumeter Method
Metallic Powders - Determination of Green Strength by Transverse Rupture of Rectangular Compacts
Metallic Powders - Determination of Tap Density
Metallic Powders, Excluding Powders for Hardmetals - Determination of Compactibility (Compressibility) in Uniaxial Compression
Method for Determination of Dry-Matter Content of Pulps
Method for Determination of Thickness and Apparent Bulk Density or Apparent Sheet Density of Paper and Board
Methods for the Determination of Length and Width of a Roll, Net Mass and Mean Mass per Unit Area of a Piece, Cut, Roll or Sample and the Determination of...
Methods of test for Paints - Part A1: Sampling
Monobloc Oil Burners - Safety, Control and Regulation Devices and Safety Times
Non-metallic materials Structural adhesives Test method Part 1: Single lap shear
Non-metallic materials Structural adhesives Test method Part 2: Peel metal-metal
Non-metallic materials Structural adhesives Test method Part 6: Determination of shear stress and shear strain
Non-Structural Adhesives for Joining of Wood and Derived Timber Products
Nuts, Anchor, Self-Locking, Floating, Two Lug Incremental Counterbore, in Alloy Steel, Cadmium Plated MoS2 Lubricated - Classification : 900 MPa (at Ambient Temperature) /235 Degrees C
Packaging - Pictorial Marking for Handling of Goods
Paper - Determination of tearing resistance (Elmendorf method)
Paper and board - Determination of water absorptiveness - Cobb method
Parallel Pins, Unhardened
Permeable Sintered Metal Materials - Determination of Bubble Test Pore Size
Personal Eye-Protectors Used for Adjustment Work on Lasers and Laser Systems
Pins, Headed, Close Tolerance Shank, in Alloy Steel - Technical Specification
Pins, Sheer Headed, Close Tolerance
Plastics Products - Hose of Polymer Reinforced Thermoplastics for Suction and Discharge
Plates in Alumimium Alloys - Thickness 6 mm Less Than a Less Than or Equal to 160 mm - Dimensions
Powders for Powder Metallurgical Purposes - Sampling
Resin Preimpregnated Materials - Production Batch Sampling Procedure
Rivets, Solid, Universal Head, in Aluminium 1050A, Inch Based Series
Rivets, Solid, Universal Head, in Aluminium Alloy 2017A, Inch Based Series
Rivets, Solid, Universal Head, in Aluminium Alloy 2117, Anodized or Chromated, Inch Based Series
Rivets, Solid, Universal Head, in Aluminium Alloy 2117, Inch Based Series
Rivets, Solid, Universal Head, in Aluminium Alloy 5056A, Anodized or Chromated, Inch Based Series
Rivets, Solid, Universal Head, in Aluminium Alloy 5056A, Inch Based Series
Rod Bodies in Aluminium Alloy for Flight Controls - Technical Specification
Rod Bodies, Flight Control in Aluminium Alloy, for Adjustable End Fittings - Part 1: Dimensions and Loads
Rod Ends with Self- Aligning Ball Bearings - Technical Specifications
Rod Ends with Self-Lubricating Self-Aligning Bearings - Technical Specification
Round Bars, Drawn, in Aluminium and Aluminium Alloys - Tolerance Class h 11 - Diameter 4 mm Less Than or Equal to D Less Than or Equal to 63 mm...
Round Bars, Extruded in Aluminium and Aluminium Alloys - Diameter 10 mm Less Than or Equal to D Less Than or Equal to 220 mm - Dimensions
Round Bars, Machined in Heat Resisting Alloys - Diameter 10 mm Less Than or Equal to D Less Then or Equal to 180 mm - Dimensions
Rubber and plastics hoses and tubing - Bending tests
Sheets in Aluminium and Aluminium Alloys - Thickness 0,25 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
Sheets, Cold Rolled in Titanium and Titanium Alloys - Thickness 0,2 mm Less Than or Equal to A Less Then or Equal to 6 mm - Dimensions
Sheets, Hot Rolled in Titanium and Titanium Alloys \x97 Thickness 0,8 mm = a = 6 mm \x97 Dimensions
Silicone Rubber (VMQ) Hardness 50 IRHD
Silicone Rubber (VMQ) Hardness 60 IRHD
Silicone Rubber (VMQ) Hardness 70 IRHD
Silicone Rubber (VMQ/PVMQ) with High Tear Strength Hardness 50 IRHD
Single and multicore electrical cables, screened and jacketed
Single-Faced and Single-Wall Corrugated Fibreboard - Determination of Flat Crush Resistance
Sintered Metal Materials and Hardmetals - Determination of Young Modulus
Sizes for Filler Metals for Manual Welding
Slots in Platens for Projection Welding Machines
Specification for dental agar impression material
Specification for Resin-Based Dental Filling Materials (Class B)
Spherical Plain Bearings - Technical Specification
Split Pins in Steel EN 2573
Square Bars, Drawn, in Aluminium and Aluminium Alloys - Tolerance Class h 11 - Thickness 6 mm Less Than or Equal to a Less Than or Equal to 50 mm...
Steel Drums - Non-Removable Head (Tight Head) Drums with a Minimum Total Capacity of 216,5 l
Steel Drums - Removable Head (Open Head) Drums with a Minimum Total Capacity of 210 l
Steel Forging Stock and Forgings Technical Specifications Part 1: General Requirements
Steel Forging Stock and Forgings Technical Specifications Part 2: Forging Stock
Steel Forging Stock and Forgings Technical Specifications Part 3: Pre-Production and Production Forgings
Steel, Nickel Base and Cobalt Base Alloy Remelting Stock and Castings. Technical Specification Part 1: General Requirements
Steel, Nickel Base and Cobalt Base Alloy Remelting Stock and Castings. Technical Specification Part 2: Remelting Stock
Steel, Nickel Base and Cobalt Base Alloy Remelting Stock and Castings. Technical Specification Part 3: Pre-Production and Production Castings
Structural Adhesives. Test Methods Part 3: Peeling Test Metal-Honeycomb Core
Stud-Ends in Corrosion Resisting Steel Swaged on Type, Control Cable
Sulfuric Acid Anodizing of Aluminium and Wrought Aluminium Alloys
Taper pins, unhardened
Temperatures and Humidities for Conditioning and Testing Paints, Varnishes and Their Raw Materials
Test Method for Transparent Materials for Aircraft Glazing Part 7: Determination of Optical Deviation
Test Methods for Structural Adhesives Part 4: Metal-Honeycomb Core Flatwise Tensile Test
Test Methods for Structural Adhesives Part 5: Ageing Tests
Test Methods for the Flame Resistance Rating of Non-Metallic Materials
Test methods for transparent materials for aircraft glazing \x97 Part 14: Determination of the 1/10 Vicat softening temperature
Test Methods for Transparent Materials for Aircraft Glazing Part 12: Determination of Linear Thermal Expansion
Test Methods for Transparent Materials for Aircraft Glazing Part 13: Determination of Temperature at Deflection Under Load
Test Methods for Transparent Materials for Aircraft Glazing Part 19: Determination of Craze Resistance
Test Methods for Transparent Materials for Aircraft Glazing Part 21: Determination of Resistance to Crack Propagation (K Factor)
Test Methods for Transparent Materials for Aircraft Glazing Part 2: Determination of Water Absorption
Test Methods for Transparent Materials for Aircraft Glazing Part 3: Determination of Refractive Index
Test Methods for Transparent Materials for Aircraft Glazing Part 5: Determination of Visible Light Transmission
Test Methods for Wood Adhesives for Non- Structural Applications - Determination of Tensile Shear Strength of Lap Joints
Testing of Aircraft Wiring
Textile Fabrics - Determination of the Recovery from Creasing of a Horizontally Folded Specimen by Measuring the Angle of Recovery
Textile Glass Fibre Preimpregnates - Test Method for the Determination of Mass per Unit Area
Textile Glass Fibre Preimpregnates - Test Method for the Determination of the Content of Volatile Matter
Textile Glass Fibre Preimpregnates - Test Method for the Determination of the Resin and Fibre Content and Mass of Fibre per Unit Area
Textile Glass Fibre Preimpregnates - Test Method for the Determination of the Resin Flow
Textiles - Care Labelling Code Using Symbols
Textiles - Determination of resistance to water penetration - Hydrostatic pressure test
Thermostatic Radiator Valves Part 1: Requirements and Test Methods
Thermostatic radiator valves Requirements and test methods
Tracked Changes (Redline) - Adhesives \x97 Wood adhesives for non-structural applications \x97 Determination of tensile shear strength of lap joints
Tracked Changes (Redline) - Aerospace series - Bush, flanged, corrosion resisting steel, with self-lubricating liner - Dimensions and loads
Tracked Changes (Redline) - Aerospace series - Bushes, plain, aluminium alloy, with self-lubricating liner - Dimensions and loads
Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 \xb0C and 260 \xb0C Part 010: DR family, single UV laser printable...
Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 \xb0C and 260 \xb0C - Part 002: General
Tracked Changes (Redline) - Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 \xb0C and 260 \xb0C Part 011: DZA family, single and multicore assembly for...
Tracked Changes (Redline) - Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification
Tracked Changes (Redline) - Aerospace series - Single and multicore electrical cables, screened and jacketed - Technical specification
Tracked Changes (Redline) - Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De = 16 mm - 980 MPa = Rm =...
Tracked Changes (Redline) - Aerospace series - Steel 15CrMoV6 (1.7334) - Forgings - De = 100 mm - 1 080 MPa = Rm = 1 250 MPa
Tracked Changes (Redline) - Aerospace series \x97 Aluminium alloy AL-P2014A \x97 T6 or T62 \x97 Clad sheets and strips \x97 0,4 mm = a = 6 mm
Tracked Changes (Redline) - Aerospace series \x97 Bush, plain, in corrosion resisting steel with self-lubricating liner \x97 Dimensions and loads
Tracked Changes (Redline) - Aerospace series \x97 Bushes, flanged aluminium alloy, with self-lubricating liner \x97 Dimensions and loads
Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose \x97 Operating temperatures between -55 \xb0C and 200 \xb0C \x97 Part 008: DRP (pair) DRT (3 cores) DRQ...
Tracked Changes (Redline) - Aerospace series \x97 Cables, electrical, for general purpose \x97 Operating temperatures between -65 \xb0C and 260 \xb0C Part 012: DZ family, single UV laser printable for...
Tracked Changes (Redline) - Aerospace series \x97 Circuit breakers \x97 Technical specification
Tracked Changes (Redline) - Automotive fuels \x97 Unleaded petrol \x97 Requirements and test methods
Tracked Changes (Redline) - Gas heated catering equipment - Part 1: General safety requirements
Tracked Changes (Redline) - Gas heated catering equipment - Part 2-2: Specific requirements - Ovens
Tracked Changes (Redline) - Gas heated catering equipment - Part 2-4: Specific requirements - Fryers
Tracked Changes (Redline) - Gas heated catering equipment \x97 Part 2-1: Specific requirements \x97 Open burners and wok burners
Tracked Changes (Redline) - Gas heated catering equipment Part 2-3: Specific requirements \x97 Boiling pans
Tracked Changes (Redline) - Wallcoverings in roll form - Specification for finished wallpapers, wall vinyls and plastics wallcoverings
Tracked Changes (Redline) - Wallcoverings in roll form \x97 Specification for wallcoverings for subsequent decoration
Tracked Changes (Redline) \x96 Classification of thermoplastic wood adhesives for nonstructural applications
Tracked Changes (Redline) \x96 Personal eye-protection equipment \x97 Filters and eye-protectors against laser radiation (laser eye-protectors)
Turnbarrels, Control Cable in Corrosion Resisting Steel. Dimensions and Loads
Unleaded Petrol (Gasoline) for Motor Vehicles
Wallcoverings - Vocabulary and Symbols
Wallcoverings in Roll Form - Specification for Finished Wallpapers, Wall Vinyls and Plastics Wallcoverings
Wallcoverings in Roll Form - Specification for Wallcoverings for Subsequent Decoration
Washers, Flat Aluminium Alloy
Washers, Flat Heat Resisting Steel
Washers, Flat Steel
Washers, Lock with Radial Serrations in Alloy Steel. Dimensions
Washers, Tab for Flight Control Rods. Dimensions
Welded, brazed and soldered joints - Symbolic representation on drawings
Welding, Brazing, Soldering and Braze Welding of Metals - Nomenclature of Processes and Reference Numbers for Symbolic Representation on Drawings
Wood preservatives General guidance on sampling and preparation for analysis of wood preservatives and treated timber

<< Prev Next >>