Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 329 330 331 332 333 334 335 336 337 338 339 340 341 350 360 370 380 390 400 450 500 550 600 650 700 1000 1500 1620
Product Name Notes
Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation
Aesthetic medicine services - Non-surgical medical treatments
Aesthetic medicine services \x97 Non-surgical medical treatments
Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external)
Agricultural machinery - Rough-terrain Work Platforms for Orchard\x92s operations (WPO) - Safety
Agricultural machinery and tractors - Standardized access to repair and maintenance information (RMI) - Requirements
Aluminium and Aluminium Alloys - Alloyed Ingots for Remelting - Specifications
Aluminium and Aluminium Alloys - Test Methods - Earing Test for Sheet and Strip
Aluminium and aluminium alloys \x97 Guideline for the production of foil-stock in the field of semi rigid foodstuff containers
Aluminium and aluminium alloys \x97 Hot-rolled armour plates in weldable aluminium alloy \x97 Technical delivery conditions
Ambient air - Biomonitoring with Higher Plants - Method of the standardized tobacco exposure
Ambient air - Determination of the particle number concentration of atmospheric aerosol
Ambient air - Sampling and analysis of airbone pollen grains and fungal spores for networks related to allergy - Volumetric Hirst method
Ambient air - Standard method for measurement of NO3\xaf, SO4\xb2\xaf, Cl\xaf, NH4?, Na?, K?, Mg\xb2?, Ca\xb2? in PM2,5 as deposited on filters
Ambient air \x97 Determination of odour in ambient air by using field inspection Part 1: Grid method
Ambient air \x97 Determination of odour in ambient air by using field inspection Part 2: Plume method
Ambient air \x97 Measurement of elemental carbon (EC) and organic carbon (OC) collected on filters
Animal feeding stuffs - Methods of sampling and analysis - Detection of tylosin, spiramycin and virginiamycin - Thin Layer Chromatography and bioautography
Animal feeding stuffs \x97 Methods of sampling and analysis \x97 Determination of carbadox and olaquindox by HPLC/UV
Animal feeding stuffs: Methods of sampling and analysis - Determination of iodine in animal feed by ICP-MS
Animal feeding stuffs: Methods of sampling and analysis - Determination of T-2 and HT-2 toxins, Deoxynivalenol and Zearalenone, in feed materials and compound feed by LC-MS
Animal feeding stuffs: Methods of sampling and analysis - Determination of trace elements, heavy metals and other elements in feed by ICP-MS (multi-method)
Animal feeding stuffs: Methods of sampling and analysis - Predictive equations for metabolizable energy in feed materials and compound feed (pet food) for cats and dogs including dietetic food
Animal feeding stuffs: Methods of sampling and analysis - Screening on the antibiotics tylosin, virginiamycin, spiramycin, bacitracinzinc and avoparcin at sub-additive levels in compound feed by a microbiological plate test...
Animal feeding stuffs: Methods of sampling and analysis \x96 Identification of tylosin, spiramycin, virginiamycin, carbadox and olaquindox at sub-additive levels in compound feed \x96 Confirmatory analysis by LC-MS
Artisan Gelato and ice cream machinery \x97 Performance characteristics and energy consumption
Automotive fuels - Determination of methanol in automotive ethanol (E85) fuel by gas chromatography Part 1: Method using single column technique
Automotive fuels - Determination of methanol in automotive ethanol (E85) fuel by gas chromatography Part 2: Method using heart cut technique
Automotive fuels \x97 Automotive B10 diesel fuel \x97 Requirements and test methods
Automotive fuels \x97 High FAME diesel fuel (B20 and B30) \x97 Requirements and test methods
Automotive fuels and fat and oil derivates - Determination of saturated monoglycerides content in Fatty Acid Methyl Esters (FAME) - Method by GC-FID
Automotive fuels and fat and oil derivates - Determination of steryl glycosides in fatty acid methyl esters (FAME) - Method by GC-MS with prior purification by SPE
Bio-based products - Bio-based content Part 2: Determination of the bio-based content using the material balance method
Bio-based products - Life Cycle Assessment
Bio-based products - Requirements for Business-to-Consumer communication and claims
Bio-based products \x97 Bio-based carbon content \x97 Determination of the bio-based carbon content using the radiocarbon method
Bio-based products \x97 Biobased content Part 1: Determination of the bio-based content using the radiocarbon analysis and elemental analysis
Bio-based products \x97 Requirements for Business to Business communication of characteristics using a Data Sheet
Bio-based products \x97 Sustainability criteria
Bio-based solvents - Requirements and test methods
Biometrics multilingual vocabulary based upon the English version of ISO/IEC 2382-37:2012
Bitumen and bituminous binders \x97 Determination of water content in bituminous emulsions \x97 Method using a drying balance
Bitumen and Bituminous Binders \x97 Multiple Stress Creep and Recovery Test (MSCRT)
Blank Detail Specification: Quartz Crystal Units (Qualification Approval)
Blast chillers and freezers cabinets for professional use - Classification, requirements and test conditions
Bonded Glazing for doors, windows and curtain walling - Verification of mechanical performance of bonding on aluminium and steel surfaces
Building Hardware - Corrosion Resistance - Requirements and Test Methods
Building hardware - Mechatronic door furniture - Requirements and test methods
Building hardware - Mechatronic padlocks - Requirements and test methods
Cement and building lime \x97 Environmental product declarations \x97 Product category rules complementary to EN 15804
Centrifugal pumps - Test procedure for seal packings
Characterization of sludges \x97 Physical consistency Part 1: Determination of flowability \x97 Method by extrusion tube apparatus
Chemical disinfectants and antiseptics - Quantitative non-porous surface test without mechanical action for the evaluation of virucidal activity of chemical disinfectants used in the medical area - Test method and...
Chemical disinfectants and antiseptics \x97 Chemical-thermal textile disinfection \x97 Test method and requirements (phase 2, step 2)
Chemical disinfectants and antiseptics \x97 Quantitative test method for the evaluation of bactericidal and yeasticidal activity on non-porous surfaces with mechanical action employing wipes in the medical area (4- field...
Chemicals used for treatment of water intended for human consumption \x96 Aluminium chloride anhydrous, aluminium chloride basic, dialuminium chloride pentahydroxide and aluminium chloride hydroxide sulfate
Child care articles \x96 Bathing aids \x96 Safety requirements and test methods
Child protective products - Consumer fitted child resistant locking devices for cupboards and drawers - Safety requirements and test methods
Child protective products \x97 Consumer fitted finger protection devices for doors \x97 Safety requirements and test methods
Children's furniture \x97 Mattresses for cots and cribs \x97 Safety requirements and test methods
Children\x92s furniture \x96 Mattresses for cots and cribs \x96 Safety requirements and test methods
Clay Geosynthetic Barriers - Characteristics required for use in the construction of underground structures (other than tunnels and associated structures)
CleANopen - Application profile for municipal vehicles
Commercial beverage coolers - Classification, requirements and test conditions
Communication systems for meters \x97 Wireless mesh networking for meter data exchange Part 1: Introduction and standardization framework
Communication systems for meters \x97 Wireless mesh networking for meter data exchange Part 2: Networking layer and stack specification
Communication systems for meters \x97 Wireless mesh networking for meter data exchange Part 3: Energy profile specification dedicated application layer
Competency for Customs Representatives
Components for Slings - Safety - Part 1: Forged Steel Components, Grade 8
Components for Slings - Safety - Part 2: Forged Steel Lifting Hooks with Latch, Grade 8
Components for Slings - Safety - Part 3: Forged Steel Self-Locking Hooks - Grade 8
Components for Slings - Safety - Part 4: Links, Grade 8
Components for Slings - Safety - Part 5: Forged Steel Lifting Hooks with Latch - Grade 4
Components for Slings - Safety - Part 6: Links - Grade 4
Conservation of Cultural Heritage - Artificial ageing by simulated solar radiation of the surface of untreated or treated porous inorganic materials
Conservation of cultural heritage - Conservation process - Decision making, planning and implementation
Conservation of cultural heritage - Guidelines for improving the energy performance of historic buildings
Conservation of cultural heritage - Integrated pest management (IPM) for protection of cultural heritage
Conservation of Cultural Heritage \x96 Specifications for location, construction and modification of buildings or rooms intended for the storage or use of heritage collections
Conservation of cultural heritage \x97 Cleaning of porous inorganic materials \x97 Laser cleaning techniques for cultural heritage
Conservation of cultural heritage \x97 Guidelines for the management of waterlogged wood on archaeological terrestrial sites
Conservation of cultural heritage \x97 Methods of measurement of moisture content, or water content, in materials constituting immovable cultural heritage
Conservation of cultural heritage \x97 Transport methods
Construction products \x97 Assessment of release of dangerous substances \x97 Terminology
Construction products: Assessment of release of dangerous substances Part 1: Guidance for the determination of leaching tests and additional testing steps
Construction products: Assessment of release of dangerous substances Part 2: Horizontal dynamic surface leaching test
Construction products: Assessment of release of dangerous substances Part 3: Horizontal up-flow percolation test
Conveyor belts - Indentation rolling resistance related to belt width - Requirements, testing
Cosmetics - Analytical methods - HPLC/UV method for the identification and assay of hydroquinone, ethers of hydroquinone and corticosteroids in skin whitening cosmetic products
Cranes - Light crane systems
Cranes \x97 Light crane systems
Curtain walling \x97 Determination of the strength of sheared connections \x97 Test method and requirements
Daylight in buildings
Design/construction of Via Ferratas
Disc springs \x97 Calculation
Disc springs \x97 Quality specifications \x97 Dimensions
Diving equipment \x97 Diving mask \x97 Requirements and test methods
Diving equipment \x97 Diving open heel fins \x97 Requirements and test methods
Domestic swimming pools \x97 Water systems Part 1: Filtration systems \x97 Requirements and test methods
Domestic swimming pools \x97 Water systems Part 2: Circulation systems \x97 Requirements and test methods
Domestic swimming pools \x97 Water systems Part 3: Water treatment \x97 Requirements
Draft BS EN 16652-1 LPG equipment and accessories - Automotive LPG vehicles workshops Part 1: Working areas and procedures
Drain and sewer systems outside buildings - Design - Part 1: Layout principles
Drain and sewer systems outside buildings - Design Part 2: Hydraulic design
Drain and sewer systems outside buildings - Pumping systems Part 1: General requirements
Drain and sewer systems outside buildings - Pumping systems Part 2: Positive pressure systems
Drain and sewer systems outside buildings - Pumping systems Part 3: Vacuum systems
Durability of reaction to fire performance - Classes of fire-retardant treated wood products in interior and exterior end use applications
Earthworks Part 1: Principles and general rules
Earthworks Part 2: Classification of materials
Earthworks Part 3: Construction procedures
Earthworks Part 4: Soil treatment with lime and/or hydraulic binders
Earthworks Part 5: Quality control
Earthworks Part 6: Land reclamation earthworks using dredged hydraulic fill
Earthworks Part 7: Hydraulic placement of extractive waste
EDI - Message - Delivery Just in Time Message (DELJIT)
EDI - Message - Delivery Schedule Message (DELFOR)
EDI - Message - Despatch Advice Message (DESADV)
EDI - Message - Forwarding and Transport Rate Information Message (IFTRIN)
EDI - Message - Forwarding and Transport Schedule and Availability Information Message (IFTSAI)
EDI - Message - Forwarding and Transport Shipment Charge Calculation Message (IFTCCA)
EDI - Message - International Multimodal Status Report Message (IFTSTA)
EDI - Message - Inventory Report Message (INVRPT)
EDI - Message - Invoice Message (INVOIC)
EDI - Message - Party Information Message (PARTIN)
EDI - Message - Passenger List Message (PAXLST)
EDI - Message - Price/ Sales Catalogue Message (PRICAT)
EDI - Message - Purchase Order Change Request Message (ORDCHG)
EDI - Message - Purchase Order Message (ORDERS)
EDI - Message - Purchase Order Response Message (ORDRSP)
EDI - Message - Quality Data Message (QALITY)
EDI - Message - Quote Message (QUOTES)
EDI - Message - Request for Quote Message (REQOTE)
EDI - Message - Sales Data Report Message (SLSRPT)
EDI - Message - Sanitary/Phytosanita ry Certificate (SANCRT)
EDI - Message - Statement of Account Message (STATAC)
EDI - Message - Superannuation Contributions Advice Message (SUPCOT)
EDI - Message - Superannuation Maintenance Message (SUPMAN)
Electronic fee collection \x97 Interoperable application profiles for information exchange between service provision and toll charging
Electronic invoicing Part 1: Semantic data model of the core elements of an electronic invoice
Electronic Public Procurement \x97 Catalogue Part 1: Choreographies
Electronic Public Procurement \x97 Fulfilment Part 1: Choreographies
Electronic Public Procurement \x97 Ordering Part 1: Choreographies
Emission safety of combustible air fresheners - Methodology for the assessment of test results and application of recommended emission limits
Emission safety of combustible air fresheners - Test methods
Emission safety of combustible air fresheners - User safety information
Energetic materials for defence \x97 Safety, vulnerability \x97 Friability
Energy efficiency of Industrial trucks - Test methods Part 1: General
Energy efficiency of Industrial trucks - Test methods Part 4: Variable-reach rough-terrain trucks
Energy efficiency of Industrial trucks \x97 Test methods Part 2: Operator controlled self-propelled trucks, towing tractors and burden-carrier trucks
Energy efficiency of Industrial trucks \x97 Test methods Part 3: Container handling lift trucks
Energy efficiency of Industrial trucks \x97 Test methods Part 6: Container straddle carrier
Energy Performance of Buildings - Building Management System Part 1: Module M10-12
Energy performance of buildings - Ventilation for buildings Part 15: Calculation of cooling systems (Module M4-7) - Storage
Energy performance of buildings - Ventilation for buildings Part 17: Guidelines for inspection of ventilation and air conditioning systems (Module M4-11, M5-11, M6-11, M7- 11)
Energy performance of buildings - Ventilation for buildings Part 1: Indoor environmental input parameters for design and assessment of energy performance of buildings addressing indoor air quality, thermal environment, lighting...
Energy performance of buildings - Ventilation for buildings Part 3: For non-residential buildings - Performance requirements for ventilation and room-conditioning systems (Modules M5-1, M5-4)
Energy performance of buildings - Ventilation for buildings Part 5-2: Calculation methods for energy requirements of ventilation systems (Modules M5-6, M5-8, M6-5, M6-8, M7- 5, M7-8) - Method 2: Distribution...
Energy Performance of Buildings \x97 Inspection of Automation, Controls and Technical Building Management Part 1: Module M10-11
Energy performance of buildings \x97 Ventilation for buildings Part 5-1: Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M6-5, M6- 8, M7-5, M7-8) \x97...
Energy performance of buildings \x97 Ventilation for buildings Part 7: Calculation methods for the determination of air flow rates in buildings including infiltration (Modules M5-5)
Energy performance of buildings \x97 Ventilation for buildings Part 9: Calculation methods for energy requirements of cooling systems (Modules M4-1, M4-4, M4-9) \x97 General
Energy performance of buildings Part 13: Module M4-8 - Calculation of cooling systems - Generation
Ergonomics methods Part 2: A methodology for work analysis to support design
Expertise activities \x97 General requirements for expertise services
Extended application of test results on durability of self-closing for doorsets and openable windows Part 4: Durability of self-closing of fire resistance and/or smoke control hinged and pivoted metal framed...
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows Part 1: Durability of self-closing of hinged and pivoted steel doorsets...
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows Part 2: Durability of self-closing of steel rolling shutters
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows Part 3: Durability of self-closing of steel sliding doorsets
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows Part 5: Durability of self-closing of hinged and pivoted timber doorsets...
Fast pyrolysis bio-oils for industrial boilers \x97 Requirements and test methods
Fertilizers - Determination of boron in concentrations > 10 % using acidimetric titration
Fertilizers - Determination of boron in concentrations = 10 % using spectrometry with azomethine-H
Fertilizers - Determination of molybdenum in concentrations = 10 % using spectrometry of a complex with ammonium thiocyanate
Fertilizers - Extraction of total micro-nutrients in fertilizers using aqua regia
Fertilizers \x96 Determination of cobalt, copper, iron, manganese and zinc using flame atomic absorption spectrometry (FAAS)
Fertilizers \x96 Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
Fertilizers \x97 Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES
Fertilizers \x97 Determination of complexing agents in fertilizers \x97 Identification of heptagluconic acid by chromatography
Fertilizers \x97 Determination of N-(n-Butyl)thiophosp horic acid triamide (NBPT) and N-(n-Propyl)thiophos phoric acid triamide (NPPT) \x97 Method using high-performance liquid chromatography (HPLC)
Filters for Personal Eye-Protection Equipment Used in Welding and Similar Operations Partially
Fireplaces for liquid fuels \x97 Decorative appliances producing a flame using alcohol based or gelatinous fuel \x97 Use in private households
Fixed firefighting systems - Automatic residential sprinkler systems - Design, installation and maintenance
Fixed firefighting systems - Oxygen reduction systems - Design, installation, planning and maintenance
Fixed firefighting systems \x97 Oxygen reduction systems - Design, installation, planning and maintenance
Flooring of lignified materials other than wood - Characteristics, assessment and verification of constancy of performance and marking
Food analysis \x97 Determination of acrylamide in food by liquid chromatography tandem mass spectrometry (LC-ESI-MS/MS)
Food analysis \x97 Determination of benzo[a]pyrene, benz[a]anthracene, chrysene and benzo[b]fluoranthene in foodstuffs by gas chromatography mass spectrometry (GC-MS)
Food analysis \x97 Determination of furan in coffee and coffee products by headspace gas chromatography and mass spectrometry (HS GC-MS)
Food hygiene \x97 Production and dispense of hot beverages from hot beverage appliances \x97 Hygiene requirements, migration test
Food processing machinery - Basic concepts - Part 2: Hygiene requirements
Food Processing Machinery - Basic Concepts Part 2: Hygiene Requirements
Food Processing Machinery - Dough and Pastry Brakes - Safety and Hygiene Requirements
Food Processing Machinery - Rotary Rack Ovens - Safety and Hygiene Requirements
Food Processing Machinery - Vegetable Cutting Machines - Safety and Hygiene Requirements
Food processing machinery \x97 Automatic industrial slicing machines \x97 Safety and hygiene requirements
Food processing machinery \x97 Basic concepts Part 1: Safety requirements
Foodstuffs - Determination of benzene in soft drinks, other beverages and vegetable-based infant foods by headspace gas chromatography mass spectrometry (HS-GC-MS)
Foodstuffs - Determination of calcium, copper, iron, magnesium, manganese, phosphorus, potassium, sodium, sulfur and zinc by ICP-OES
Foodstuffs - Vegetable oils and foodstuff on basis of vegetable oils - Determination of mineral oil saturated hydrocarbons (MOSH) and mineral oil aromatic hydrocarbons (MOAH) with on-line HPLC-GC-FID analysis
Foodstuffs \x97 Determination of elements and their chemical species \x97 Determination of inorganic arsenic in foodstuffs of marine and plant origin by anion-exchange HPLC-ICP-MS
Foodstuffs \x97 Determination of elements and their chemical species \x97 Determination of methylmercury in foodstuffs of marine origin by isotope dilution GC-ICP-MS
Foodstuffs \x97 Determination of ethyl carbamate in stone fruit spirits, fruit marc spirits and other spirit drinks \x97 GC-MS method
Foodstuffs \x97 Determination of melamine and cyanuric acid in foodstuffs by liquid chromatography and tandem mass spectrometry (LC-MS/MS)
Foodstuffs \x97 Determination of T-2 toxin and HT-2 toxin in cereals and cereal products for infants and young children by LC-MS/MS after SPE cleanup
Foodstuffs \x97 Determination of zearalenone in edible vegetable oils by LC-FLD or LC-MS/MS
Fuels \x97 Identification of vehicle compatibility \x97 Graphical expression for consumer information
Gas cylinders \x97 Periodic inspection and testing, in situ (without dismantling) of refillable seamless steel tubes of water capacity between 150 l and 3 000 l, used for compressed gases...
Gas infrastructure - Quality of gas - Group H
Gas infrastructure \x97 Quality of gas \x97 Group H
Gas-fired endothermic engine driven heat pumps Part 1: Terms and definitions
Gas-fired endothermic engine driven heat pumps Part 2: Safety
Gas-fired endothermic engine driven heat pumps Part 3: Test conditions
Gas-fired endothermic engine driven heat pumps Part 4: Test methods
Gas-fired endothermic engine driven heat pumps Part 5: Calculation of seasonal performances in heating and cooling mode
Generic Specification: Piezoelectric Filters
Generic Specification: Quartz Crystal Controlled Oscillators
Geosynthetic barriers - Characteristics required for use in the construction of storage lagoons, secondary containment (above and below ground) and other containment applications for chemicals, polluted water and produced liquids...
Glass in building \x96 Determination of the lateral load resistance of glass panes by calculation
Glass in building \x96 Laminated glass and laminated safety glass \x96 Determination of interlayer viscoelastic properties
Hardware for furniture \x97 Tapered pressure tubes for self-supporting gas springs for the height adjustment of seating \x97 Test methods and requirements for strength and durability
Harmonized System of Quality Assessment for Electronic Components - Blank Detail Specification: Waveguide Type Dielectric Resonators - Capability Approval
Harmonized System of Quality Assessment for Electronic Components - Sectional Specification: Waveguide Type Dielectric Resonators
Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification: Piezoelectric Filters (Capability Approval)
Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification: Quartz Crystal Controlled Oscillators (Capability Approval)
Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification: Quartz Crystal Units (Capability Approval)
Harmonized System of Quality Assessment for Electronic Components Generic Specification: Quartz Crystal Units
Harmonized System of Quality Assessment for Electronic Components Section Specification: Piezoelectric Filters (Capability Approval)
Harmonized System of Quality Assessment for Electronic Components Sectional Specification: Quartz Crystal Controlled Oscillators (Qualification Approval)
Harmonized System of Quality Assessment for Electronic Components Sectional Specification: Quartz Crystal Units (Capability Approval)
Harmonized system of quality assessment for electronic components Sectional specification: Quartz crystal units (qualification approval)
Harmonized system of quality assessment for electronic components. Generic specification: waveguide type dielectric resonators
Health risk assessment of chemicals \x97 Requirements for the provision of training
Hexagon Bolts with Flange - Heavy Series
Hexagon Bolts with Flange - Small Series
Ice-cream freezers - Classification, requirements and test conditions
Industrial valves - Requirements and testing for metallic valves as pressure accessories
Industrial valves - Steel and cast iron check valves
Industrial valves \x97 End-to-end and centre-to-end dimensions for valves with threaded ends
Industrial valves \x97 Requirements and testing for metallic valves as pressure accessories
Information technology - Radio frequency identification for item management - RFID Emblem
Inland navigation vessels \x97 Connections and assembled hoses for the transfer of potable water
Inland navigation vessels \x97 Electrical shore connection, three-phase current 400 V, 50 Hz, at least 250 A
Leather \x97 Environmental footprint \x97 Product Category Rules (PCR) \x97 Carbon footprints
Light motorized vehicles for the transportation of persons and goods and related facilities and not subject to type-approval for on-road use \x96 Side by Side Vehicles \x96 Safety requirements and...
Liquid petroleum products - Determination of the ignition quality of diesel fuels - BASF engine method
Liquid petroleum products - Determination of the sulfur content in Ethanol (E85) automotive fuel- Wavelength dispersive X-ray fluorescence spectrometric method
Liquid petroleum products \x97 Bio-lubricants \x97 Criteria and requirements of bio-lubricants and bio-based lubricants
Liquid petroleum products \x97 Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels \x97 Ignition delay and combustion delay determination using a constant volume combustion chamber...
LPG equipment and accessories - Automotive LPG vehicles workshops Part 2: Personnel competence and training
LPG equipment and accessories - Transportable refillable LPG cylinders other than traditional welded and brazed steel cylinders - Periodic inspection
LPG equipment and accessories \x97 Pressure relief valves for LPG pressure vessels \x97 Reconditioning requirements
LPG equipment and accessories \x97 Transportable refillable LPG cylinders other than traditional welded and brazed steel cylinders \x97 Periodic inspection
Maintenance \x97 Maintenance within physical asset management
Maintenance process and associated indicators
Maritime and port security services
Materials obtained from End-of-Life Tyres - Determination of specific requirements for sampling and determination of moisture content using the oven-dry method
Metallic and other inorganic coatings - Simultaneous thickness and electrode potential determination of individual layers in multilayer nickel deposits (STEP test)
Mini-pools \x97 Specific requirements including safety and test methods for minipools
Mountaineering equipment \x97 Avalanche airbag systems \x97 Safety requirements and test methods
Natural gas and biomethane for use in transport and biomethane for injection in the natural gas network Part 1: Specifications for biomethane for injection in the natural gas network
Natural gas and biomethane for use in transport and biomethane for injection in the natural gas network Part 2: Automotive fuels specification
Non-destructive testing - Thermographic testing Part 3: Terms and definitions
Non-destructive testing \x97 Thermographic testing Part 1: General principles
Non-destructive testing \x97 Thermographic testing Part 2: Equipment
On-site non-potable water systems Part 1: Systems for the use of rainwater
On-site non-potable water systems Part 2: Systems for the use of treated greywater
Osteopathic healthcare provision
Packaging \x97 Tamper verification features for medicinal product packaging
Paints and varnishes \x97 Reactive coatings for fire protection of metallic substrates \x97 Definitions, requirements, characteristics and marking
Permanently installed outdoor fitness equipment - Safety requirements and test methods
Personal Eye Protection - Optical Test Methods
Personal Eye-Protection - Non-Optical Test Methods
Pest management services \x97 Requirements and competences
Petroleum products and related products \x97 Determination of kinematic viscosity \x97 Method by Stabinger type viscosimeter
Petroleum, petrochemical and natural gas industries \x97 Safety of machineries \x97 Manual elevators
Photocatalysis - Continuous flow test methods Part 1: Determination of the degradation of nitric oxide (NO) in the air by photocatalytic materials
Photocatalysis - Glossary of terms
Photocatalysis \x97 Anti-soiling chemical activity using adsorbed organics under solid/solid conditions Part 1: Dyes on porous surfaces
Photocatalysis \x97 Measurement of efficiency of photocatalytic devices used for the elimination of VOC and odour in indoor air in active mode Part 1: Batch mode test method in closed...
Pipework \x97 Corrugated metal hose assemblies for combustible gas \x97 Performance requirements, testing and marking
Plastic piping systems buried outside the building structure \x97 Environmental product declarations \x97 Product category rules complementary to EN 15804
Plastics \x97 Biodegradable mulch films for use in agriculture and horticulture \x97 Requirements and test methods
Plastics \x97 Method for estimating heat build up of flat surfaces by simulated solar radiation
Plastics Piping Systems - Thermoplastics Valves - Test Method for the Integrity of a Valve After an External Blow
Plastics Piping Systems - Thermoplastics Valves - Test Method for the Integrity of a Valve After Temperature Cycling under Bending
Plastics Piping Systems - Valves for Polyethylene (PE) Piping Systems - Test Method for Leaktightness Under and After Bending Applied to the Operating Mechanism
Plastics piping systems inside the building structure - Environmental product declarations - Product category rules complementary to EN 15804
Plating and anodizing lines - Safety requirements
Playing field equipment \x97 Lightweight goals \x97 Functional, safety requirements and test methods
Portable aerosol dispensers for fire extinguishing purposes
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable foam equipment Part 1: Inductors PN 16
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps \x97 Portable foam equipment Part 2: Pick-up tubes
Portable equipment for projecting extinguishing agents supplied by fire fighting pumps \x97 Portable foam equipment Part 3: Low and medium expansion hand-held foam branchpipes PN 16
Portable equipment for projecting extinguishing agents supplied by firefighting pumps - Portable foam equipment Part 4: High expansion foam generators PN16
Powered industrial trucks - Visibility - Test methods and verification Part 1: General requirements
Powered industrial trucks - Visibility - Test methods and verification Part 2: Sit-on counterbalance trucks and rough terrain masted trucks up to and including 10 000 kg capacity
Powered industrial trucks - Visibility - Test methods and verification Part 3: Reach trucks up to and including 10 000 kg capacity
Powered industrial trucks - Visibility - Test methods and verification Part 4: Industrial variable reach trucks up to and including 10 000 kg capacity
Powered industrial trucks - Visibility - Test methods and verification Part 6: Sit-on counterbalance trucks and rough terrain masted trucks greater than 10 000 kg capacity
Powered industrial trucks - Visibility - Test methods and verification Part 9: Order-picking, lateral- and front-stacking trucks with elevating operator position
Powered industrial trucks \x96 Visibility \x96 Test methods and verification Part 7: Variable-reach and masted container trucks handling freight containers of 6 m (20 ft) length and longer
Powered industrial trucks \x97 Visibility \x97 Test methods and verification Part 10: Towing and Pushing tractors and Burden carrier
Powered industrial trucks \x97 Visibility \x97 Test methods and verification Part 5: Industrial variable-reach trucks greater than 10 000 kg capacity
Powered industrial trucks \x97 Visibility-Test methods and verification Part 8: Stand-on counterbalance trucks up to and including 10 000 kg capacity
Pressure Sewerage Systems Outside Buildings
Prevailing torque type all-metal hexagon nuts with flange with metric fine pitch thread
Prevailing torque type all-metal hexagon nuts with flange
Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread
Prevailing torque type hexagon nuts with flange (with non-metallic insert)
Protective clothing for firefighters \x97 Performance requirements for protective clothing for technical rescue
Protective gloves - The determination of Dimethylformamide in gloves
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units Part 1: General requirements and procedures for testing and calculation of Energy Efficiency Index...
Pumps - Methods of qualification and verification of the Energy Efficiency Index for rotodynamic pump units Part 2: Testing and calculation of Energy Efficiency Index (EEI) of single pump units...
Pumps - Methods of qualification of the Energy Efficiency Index for rotodynamic pump units Part 4: Testing and calculation of energy efficiency index (EEI) of submersible multistage pump units
Pumps \x97 Rotodynamic pumps \x97 Glandless circulators having a rated power input not exceeding 200 W for heating installations and domestic hot water installations \x97 Noise test code (vibro-acoustics) for...
Railway applications - Braking - Brake performance
Railway applications - Call for aid and communication device - Requirements
Railway applications - Fire protection on railway vehicles - Fire behaviour test for a complete seat
Railway applications - Ground based services - Vehicle waste water discharge equipment
Railway applications - Infrastructure - Mechanical requirements for joints in running rails
Railway applications - Infrastructure - Non-destructive testing on rails in track Part 2: Eddy current testing of rails in track
Railway applications - Infrastructure - Non-destructive testing on rails in track Part 3: Requirements for identifying internal and surface rail defects
Railway applications - Infrastructure - Nondestructive testing on rails in track Part 1: Requirements for ultrasonic inspection and evaluation principles
Railway applications - Infrastructure - Nondestructive testing on rails in track Part 4: Qualification of personnel for non-destructive testing on rails
Railway applications - Railway vehicle maintenance - Creation and modification of maintenance plan
Railway applications - Requirements and general principles for securing payload in rail freight transport
Railway applications - Rolling stock - Head stock layout
Railway applications - Rolling stock - Requirements for non-destructive testing on running gear in railway maintenance Part 1: Wheelsets
Railway applications - Rolling stock maintenance - Terms and definitions
Railway applications - Track - Concrete sleepers and bearers with under sleeper pads
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Non-acoustic performance Part 2-1: Mechanical performance under dynamic loadings due to passing trains -...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Nonacoustic performance Part 2-2: Mechanical performance under dynamic loadings caused by passing trains -...
Railway applications - Track - Noise barriers and related devices acting on airborne sound propagation - Procedures for assessing long term performance Part 2: Non-acoustic characteristics
Railway applications - Track - Safety protection on the track during work Part 1: Railway risks and common principles for protection of fixed and mobile work sites
Railway applications - Track - Safety protection on the track during work Part 3: Competences for personnel related to work on or near tracks
Railway applications \x96 Track \x96 Noise barriers and related devices acting on airborne sound propagation \x96 Non-acoustic performance Part 1: Mechanical performance under static loadings \x96 Calculation and test method...
Railway applications \x96 Track \x96 Noise barriers and related devices acting on airborne sound propagation \x96 Procedures for assessing long term performance Part 1: Acoustic characteristics
Railway applications \x97 Infrastructure \x97 Aluminothermic welding of grooved rails
Railway applications \x97 Infrastructure \x97 Non-destructive testing on rails in track Part 5: Non-destructive testing on welds in track
Railway applications \x97 Track \x97 Noise barriers and related devices acting on airborne sound propagation \x97 Non-acoustic performance Part 3: General safety and environmental requirements
Railway applications \x97 Track \x97 Restoration and repair of manganese crossings
Railway applications \x97 Track \x97 Safety protection on the track during work Part 1: Railway risks and common principles for protection of fixed and mobile work sites
Railway applications \x97 Track \x97 Safety protection on the track during work Part 2-1: Common solutions and technologies \x97 Technical requirements for Track Warning Systems (TWS)
Railway applications \x97 Track \x97 Safety protection on the track during work Part 2-2: Common solutions and technology \x97 Requirements for barriers
Railway applications \x97 Track \x97 Safety protection on the track during work Part 3: Competences for personnel related to work on or near tracks
Reaction to fire tests for building products \x97 Determination of a building product's propensity to undergo continuous smouldering
Reciprocating Internal Combustion Engines - Safety - Part 1: Compression Ignition Engines
Refrigerated display scooping cabinets for gelato \x97 Classification, requirements and test conditions
Refrigerated storage cabinets and counters for professional use \x97 Classification, requirements and test conditions
Resilient floor coverings - Heterogeneous polyurethane floor coverings - Specification
Resilient, textile and laminate floor coverings - Environmental product declarations - Product category rules
Risk-based inspection framework
Road vehicles - Roller brake testers for vehicles of more than 3,5 tons GVW - Safety requirements
Road vehicles \x96 Supplementary grip devices for tyres of passenger cars and light duty vehicles Part 1: General safety and performance requirements
Road vehicles \x97 Security of the mechanical seals used on tachographs \x97 Requirements and test procedures
Road vehicles and Tyre Pressure Gauges (TPG) \x97 Interoperability between Tyre Information Systems (TIS) and TPG \x97 Interfaces and Requirements
Road vehicles for combined transport - Semitrailer - Vertical transhipment
Rubber and plastics hoses and hose assemblies - Non-bonded fluoroplastic lined (e.g. PTFE) hoses and hose assemblies for liquid and gaseous chemicals - Specification
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry - Bonded elastomeric hoses with or without a lining
Rubber and plastics hoses and hose assemblies for use in the pharmaceutical and biotechnological industry - Silicone rubber hoses
Rubber or plastics-coated fabrics \x97 Determination of stitch tear resistance (using a needle) \x97 Test method
Safety and control devices for burners and appliances burning gaseous or liquid fuels \x97 Control functions in electronic systems \x97 Temperature Control function
Safety and control devices for gas burners and gas burning appliances \x97 Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6 300 kPa
Safety and control devices for gas burners and gas burning appliances \x97 Gas filters having a maximum working pressure up to and including 600 kPa
Safety of machinery \x97 Safety requirements for steel converter and associated equipment
Safety of woodworking machines \x96 Chip and dust extraction systems for indoor installation \x96 Safety requirements
Sectional Specification: Quartz Crystal Controlled Oscillators (Capability Approval)
Services for fire safety systems and security systems
Services of Medical Doctors with additional qualification in Homeopathy (MDQH) - Requirements for health care provision by Medical Doctors with additional qualification in Homeopathy
Silica-calcium fume for concrete - Definitions, requirements and conformity criteria
Slide fasteners (zips) \x97 Specification
Soft ice cream machines \x97 Performance and evaluation of energy consumption
Space - Earth observation - Image processing levels
Space - Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) Part 4: Definitions and system engineering procedures for the design and validation of test scenarios
Space \x97 Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) Part 1: Definitions and system engineering procedures for the establishment and assessment of performances
Space \x97 Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) Part 2: Assessment of basic performances of GNSS-based positioning terminals
Space \x97 Use of GNSS-based positioning for road Intelligent Transport Systems (ITS) Part 3: Assessment of security performances of GNSS-based positioning terminals
Sports and recreational equipment \x97 Parkour equipment \x97 Safety requirements and test methods
Spray booths for organic coating material - Safety requirements
Steel static storage systems - Adjustable pallet racking systems - Principles for seismic design
Structural timber - Visual strength grading of tropical hardwood
Surface Active Agents \x97 Bio-based surfactants \x97 Requirements and test methods
Surfaces for sports areas - Determination of linear shoe/surface friction
Sustainability of construction works - Environmental product declarations - Product Category Rules for concrete and concrete elements
Sustainability of construction works \x97 Assessment of economic performance of buildings \x97 Calculation methods
Tanks for the transport of dangerous goods - Transport tank equipment for overfill prevention devices for static tanks
Test methods - Timber floors - Determination of vibration properties
Textile child care articles - Safety requirements and test methods for children's cot bumpers
Textile child care articles - Safety requirements and test methods for children's cot duvets Part 1: Duvet (excluding duvet covers)
Textile child care articles - Safety requirements and test methods for children's sleep bags for use in a cot
Textile child care articles \x97 Safety requirements and test methods for children's cot duvets Part 2: Duvet covers (excluding duvet)
Textile floor coverings \x97 Guidelines for acceptable colour deviations
Textiles - Determination of metal content Part 3: Determination of lead release by artificial saliva solution
Textiles \x97 Determination of metal content Part 1: Determination of metals using microwave digestion
Textiles \x97 Determination of metal content Part 2: Determination of metals extracted by acidic artificial perspiration solution
Textiles and textile products \x97 Electrically conductive textiles \x97 Determination of the linear electrical resistance of conductive tracks
Textiles and textile products \x97 Textiles containing phase change materials (PCM) Part 1: Determination of the heat storage and release capacity
Thermal insulation products \x97 Product category rules (PCR) for factory made and in-situ formed products for preparing environmental product declarations
Thermal insulation products for building applications - Instructions for mounting and fixing for determination of the reaction to fire testing of external thermal Insulation composite systems (ETICS)
Thermal insulation products for buildings - Factory made reflective insulation (RI) products - Specification
Thermal insulation products for buildings \x97 Factory made calcium silicate (CS) products \x97 Specification
Thermal insulation products of buildings - In-situ formed products from loose-fill expanded polystyrene (EPS) beads and bonded expanded polystyrene beads Part 1: Specification for the bonded and loose-fill products before...
Thermal insulation products of buildings \x97 In-situ formed products from loose-fill expanded polystyrene (EPS) beads and bonded expanded polystyrene beads Part 2: Specification for the bonded and loose-fill products after...
Thermal spraying - Components with thermally sprayed coatings - Coating specification
Thermal spraying - Components with thermally sprayed coatings - Thermal spray procedure specification
Thermal spraying \x97 Measurement of the electrical conductivity of thermal sprayed non-iron metal coatings by means of eddy current method
Timber structures \x97 Test methods \x97 Determination of the long term behaviour of coated and uncoated dowel-type fasteners
Tracked Changes (Redline) - Aesthetic medicine services - Non-surgical medical treatments
Tracked Changes (Redline) - Aluminium and aluminium alloys \x97 Alloyed ingots for remelting \x97 Specifications
Tracked Changes (Redline) - Ambient air - Determination of the particle number concentration of atmospheric aerosol
Tracked Changes (Redline) - Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
Tracked Changes (Redline) - Automotive fuels - High FAME diesel fuel (B20 and B30) - Requirements and test methods
Tracked Changes (Redline) - Bio-based solvents \x96 Requirements and test methods
Tracked Changes (Redline) - Blast chillers and freezers cabinets for professional use \x96 Classification, requirements and test conditions
Tracked Changes (Redline) - Chemical disinfectants and antiseptics - Chemical-thermal textile disinfection - Test method and requirements (phase 2, step 2)
Tracked Changes (Redline) - CleANopen - Application profile for municipal vehicles
Tracked Changes (Redline) - Construction products: Assessment of release of dangerous substances - Part 1: Guidance for the determination of leaching tests and additional testing steps
Tracked Changes (Redline) - Construction products: Assessment of release of dangerous substances - Part 2: Horizontal dynamic surface leaching test
Tracked Changes (Redline) - Construction products: Assessment of release of dangerous substances - Part 3: Horizontal up-flow percolation test
Tracked Changes (Redline) - Construction products: Assessment of release of dangerous substances - Terminology
Tracked Changes (Redline) - Curtain walling - Determination of the strength of shear connections - Test method and requirements
Tracked Changes (Redline) - Electronic fee collection - Interoperable application profiles for information exchange between service provision and toll charging
Tracked Changes (Redline) - Energy performance of buildings - Ventilation for buildings Part 1: Indoor environmental input parameters for design and assessment of energy performance of buildings addressing indoor air...
Tracked Changes (Redline) - Energy performance of buildings - Ventilation for buildings Part 3: For non-residential buildings - Performance requirements for ventilation and room-conditioning systems (Modules M5-1, M5-4)
Tracked Changes (Redline) - Energy performance of buildings \x97 Ventilation for buildings Part 7: Calculation methods for the determination of air flow rates in buildings including infiltration (Modules M5-5)
Tracked Changes (Redline) - Food processing machinery - Dough sheeters - Safety and hygiene requirements
Tracked Changes (Redline) - Foodstuffs - Determination of T-2 toxin and HT-2 toxin in cereals and cereal products for infants and young children by SPE clean up and HPLC-MS/MS
Tracked Changes (Redline) - Fuels - Identification of vehicle compatibility - Graphical expression for consumer information
Tracked Changes (Redline) - Furniture - Assessment of the surface resistance to microscratching
Tracked Changes (Redline) - Gas infrastructure \x97 Quality of gas \x97 Group H
Tracked Changes (Redline) - Gas-fired endothermic engine driven heat pumps - Part 5: Calculation of seasonal performances in heating and cooling mode
Tracked Changes (Redline) - Gas-fired endothermic engine driven heat pumps \x97 Part 1: Terms and definitions
Tracked Changes (Redline) - Gas-fired endothermic engine-driven heat pumps - Part 3: Test conditions
Tracked Changes (Redline) - Glass in building - Laminated glass and laminated safety glass - Determination of interlayer viscoelastic properties
Tracked Changes (Redline) - Industrial valves - Requirements and testing for metallic valves as pressure accessories
Tracked Changes (Redline) - Industrial valves \x97 Metallic check valves
Tracked Changes (Redline) - Liquid petroleum products - Determination of the ignition quality of diesel fuels - Fixed compression ratio engine method
Tracked Changes (Redline) - Liquid petroleum products \x97 Determination of the sulfur content in Ethanol (E85) automotive fuel \x97 Wavelength dispersive X-ray fluorescence spectrometric method
Tracked Changes (Redline) - LPG equipment and accessories \x97 Pressure relief valves for LPG pressure vessels \x97 Reconditioning requirements
Tracked Changes (Redline) - Materials obtained from End-of-Life Tyres \x97 Determination of specific requirements for sampling and determination of moisture content using the oven-dry method
Tracked Changes (Redline) - On-site non-potable water systems - Part 1: Systems for the use of rainwater
Tracked Changes (Redline) - Photocatalysis - Continuous flow test methods - Part 1: Determination of the degradation of nitric oxide (NO) in the air by photocatalytic materials
Tracked Changes (Redline) - Plastics piping systems - Valves for polyethylene (PE) piping systems - Test method for leaktightness under and after bending applied to the operating mechanisms
Tracked Changes (Redline) - Railway applications - Ground based services - Vehicle waste water discharge equipment
Tracked Changes (Redline) - Refrigerated display scooping cabinets and pozzetto for gelato - Classification, requirements, performance and energy consumption testing
Tracked Changes (Redline) - Safety and control devices for burners and appliances burning gaseous or liquid fuels - Control functions in electronic systems - Temperature Control function
Tracked Changes (Redline) - Safety and control devices for gas burners and gas burning appliances Automatic shut-off valves for operating pressure of above 500 kPa up to and including 6...
Tracked Changes (Redline) - Slide fasteners (zips) - Specification
Tracked Changes (Redline) - Surface active agents \x97 Bio-based surfactants \x97 Requirements and test methods
Tracked Changes (Redline) - Sustainability of construction works - Environmental product declarations - Product Category Rules for concrete and concrete elements
Tracked Changes (Redline) - Thermal insulation products \x97 Environmental Product Declarations (EPD) \x97 Product Category Rules (PCR) complementary to EN 15804 for factory made and in-situ formed products
Tractors and machinery for agriculture and forestry - Safety - Format for reporting accidents
Transport platforms
Ultraviolet Filters Used in Personal Eye-Protection Equipment
Walk-in cold rooms - Definition, thermal insulation performance and test methods Part 2: Customized cold rooms
Walk-in cold rooms \x97 Definition, thermal insulation performance and test methods Part 1: Prefabricated cold room kits
Water quality \x97 Determination of organochlorine pesticides (OCP) in whole water samples \x97 Method using solid phase extraction (SPE) with SPEdisks combined with gas chromatography mass spectrometry (GC-MS)
Water quality \x97 Determination of selected polybrominated diphenly ether (PBDE) in whole water samples \x97 Method using solid phase extraction (SPE) with SPE-disks combined with gas chromatography \x97 mass spectrometry...
Water quality \x97 Determination of selected polycyclic aromatic hydrocarbons (PAH) in whole water samples \x97 Method using solid phase extraction (SPE) with SPE-disks combined with gas chromatography mass spectrometry (GC-MS)...
Water quality \x97 Guidance on methods for sampling invertebrates in the hyporheic zone of rivers
Water quality \x97 Guidance on quantitative and qualitative sampling of phytoplankton from inland waters
Water quality \x97 Guidance on the estimation of phytoplankton biovolume
Water quality \x97 Guidance standard on determining the degree of modification of lake hydromorphology
Water quality \x97 Guidance standard on monitoring freshwater pearl mussel (Margaritifera margaritifera) populations and their environment
Welding Consumables - Rods, Wires and Deposits for Tungsten Inert Gas Welding of Non Alloy and Fine Grain Steels - Classification
Winter service equipment and products \x97 De-icing agents - Part 1: Sodium chloride \x97 Requirements and test methods
Winter service equipment and products \x97 De-icing agents Part 2: Calcium chloride and Magnesium chloride \x97 Requirements and test methods
Wood and wood based products \x97 Dosage of the total organic carbon (TOC) in wood and wood based products
Workplace exposure - Characterization of ultrafine aerosols/nanoaerosol s - Determination of number concentration using condensation particle counters
Workplace exposure - Measurement of exposure by inhalation of nano-objects and their aggregates and agglomerates - Metrics to be used such as number concentration, surface area concentration and mass concentration...
Workplace exposure \x96 Assessment of exposure by inhalation of nano-objects and their aggregates and agglomerates

<< Prev Next >>