Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
290
291
292
293
294
295
296
297
298
299
300
301
302
310
320
330
340
350
360
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| 600/1 000 V Single-Phase Split Concentric Electric Cables - Part 2: Cables Having Thermosetting Insulation | |
| 600/1 000 V Single-Phase Split Concentric Electric Cables Part 3: Cables Having Thermosetting Insulation and Low Emission of Smoke and Corrosive Gases when Affected by Fire | |
| Abbreviations for Rubber and Plastics Compounding Materials | |
| Accuracy of Machine Tools and Methods of Test - Part 18: Specification for Broaching Machines, Horizontal Internal Type | |
| Accuracy of machine tools and methods of test - Part 1: Specification for lathes, general purpose type | |
| Accuracy of Machine Tools and Methods of Test - Part 29: Specification for Automatic Lathes, Multi-Spindle (Indexing Drum) Type | |
| Accuracy of machine tools and methods of test - Part 34: Specification for power presses, mechanical open front type | |
| Accuracy of machine tools and methods of test - Part 37: Specification for plano-milling machines, gantry type | |
| Accuracy of Machine Tools and Methods of Test - Part 38: Specification for Surface Finish of Test Pieces | |
| Accuracy of Machine Tools and Methods of Test Part 13: Broaching Machines, Vertical Surface Type | |
| Accuracy of Machine Tools and Methods of Test Part 14: Broaching Machines, Vertical Internal Type | |
| Accuracy of Machine Tools and Methods of Test Part 16: Determination of Accuracy and Repeatability of Positioning of Numerical Controlled Machine Tools | |
| Accuracy of Machine Tools and Methods of Test Part 19: Gear Hobbing Machines | |
| Accuracy of Machine Tools and Methods of Test Part 30: Specification for Machining Centres and Computer Numerically Controlled Milling Machines, Horizontal and Vertical Spindle Types | |
| Accuracy of Machine Tools and Methods of Test Part 31: Capstan, Turret and Automatic Lathes, Singles Spindle Type Greater Than 25 mm Diameter Capacity | |
| Accuracy of Machine Tools and Methods of Test Part 32: Boring and Milling Machines, Planer Type (Reference to BS 3800) | |
| Accuracy of machine tools and methods of test Part 33: Specification for floor plates | |
| Accuracy of Machine Tools and Methods of Test Part 35: Capstan, Turret and Automatic Lathes, Single Spindle Type Less Than 25 mm Diameter Capacity | |
| Accuracy of Machine Tools and Methods of Test Part 36: Plano- Milling Machines, Portal Type | |
| Accuracy of Machine Tools and Methods of Test Part 8: Internal Cylindrical Grinding Machines with Horizontal Spindle | |
| Accuracy of machine tools and methods of test. Specification for copying lathes and copying attachments | |
| Accuracy of machine tools and methods of test. Specification for numerically controlled turning machines up to and including 1500 mm turning diameter | |
| Alloy steel forgings | |
| Ammonia Solution - Part 0: Methods for Sampling | |
| Ammonia Solution - Part 2: Method for Determination of Ammonia Content | |
| Ammonia solution - Part 3: Method for determination of residue on evaporation | |
| Ammonia Solution - Part 4: Methods for Determination of Residue After Heating at 850\xb0C | |
| Ammonia Solution - Part 5: Methods for Determination of Iron Content | |
| Ammonia Solution - Part 6: Methods for Determination of Chloride Content | |
| Ammonia solution \x97 Part 1: Method for determination of density at 20 \xb0C | |
| Ammonia solution \x97 Part 7: Method for determination of carbon dioxide content | |
| Asbestos-Cement Building Products | |
| Base Materials for Printed Circuits Part 2: Specifications Specification No. 3: Epoxide Cellulose Paper Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test) | |
| Base Materials for Printed Circuits Part 2: Specifications Specification No. 4: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade | |
| Boxes for flush mounting of electrical accessories - Requirements, test methods and dimensions | |
| Boxes for the Enclosure of Electrical Accessories | |
| Breathing Apparatus Part 3: Fresh Air Hose and Compressed Air Line Breathing Apparatus | |
| Breathing apparatus. Specification for closed-circuit escape breathing apparatus | |
| Breathing apparatus. Specification for escape breathing apparatus | |
| Cable Trunking - Part 4: Specification for Cable Trunking Made of Insulating Material | |
| Cable Trunking Part 1: Steel Surface Trunking | |
| Carbon Steel Wire for Coiled Springs (Bedding and Seating) | |
| Cast iron rainwater goods - Specification | |
| Classification of Fires | |
| Classification of metalworking machine tools by types | |
| Clay bricks of special shapes and sizes. Recommendations | |
| Copper for Electrical Purposes. Rolled Sheet, Strip and Foil | |
| Determination of Bromine Index | |
| Determination of Crystallizing Point. Determination of Melting Point and/or Melting Range | |
| Determination of Loss Tangent and Permittivity of Electrical Insulating Materials in Sheet Form (Lynch Method) | |
| Determination of Melting Point of Petroleum Wax (Cooling Curve) | |
| Determination of Residue on Ignition or Ash of Chemical Products | |
| Digital data transmission. Specification for 15-pin DTE/DCE interface connector and pin assignments | |
| Digital data transmission. Specification for 37-pin and 9-pin DTE/DCE interface connectors and pin assignments | |
| Dimensions of Bricks of Special Shapes and Sizes | |
| Dimensions of Spur and Helical Geared Motor Units (Metric Series) | |
| Electric Lamps for Railway Signalling | |
| Electric overhead travelling cranes for general use in factories, workshops and warehouses | |
| Electrical Apparatus for Explosive Atmospheres Part 1: Classification of Maximum Surface Temperature | |
| Electroplated Coatings of Nickel Plus Chromium on Plastics Materials | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 1: Terms Common to Power Telecommunications and Electronics Group 10: Insulating Solids, Liquids and Gases | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 1: Terms Common to Power, Telecommunication and Electronics Group 2: Electrical and Magnetic Devices | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 1: Terms Common to Power, Telecommunications and Electronics Group 01: Fundamental Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 1: Terms Common to Power, Telecommunications and Electronics Group 03: Relay Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 1: Terms Common to Power, Telecommunications and Electronics Group 11: Printed Circuits | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 05: Voltage Fluctuation Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 07: Tariffs | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 11: Generation, Transmission and Distribution of Electricity Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 18: Electric Traction | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 3: Terms Particular to Telecommunications and Electronics Group 01: General Telecommunications and Electronics Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 3: Terms Particular to Telecommunications and Electronics Group 06: Radio Location and Navigation Terminology | |
| Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 3: Terms Particular to Telecommunications and Electronics Group 08: Acoustics and Electroacoustics Terminology | |
| Emulsion Polymerized Anionic Styrene-Butadiene Rubber Latices | |
| Enamelled Copper Conductors (Polyvinyl Acetal Base with High Mechanical Properties) Part 1: Round Wire | |
| Enamelled Copper Conductors (Polyvinyl Acetal Base with High Mechanical Properties) Part 2: Rectangular Conductors | |
| Extended Pitch Precision Roller Chains and Chainwheels | |
| Factory-Made Insulated Chimneys Part 1: Methods of Test for Factory-Made Insulated Chimneys | |
| Factory-Made Insulated Chimneys Part 2: Specification for Chimneys for Solid Fuel Fired Appliances | |
| Factory-Made Insulated Chimneys Part 3: Specification for Chimneys for Oil fired Appliances | |
| Fishplates for Railway Rails - Part 1: Specification for Rolled Steel Fishplates | |
| Flanges for Mounting Grinding Wheels on Grinding Machine Tools - Part 2: Specification for Dimensions and Materials of Flanges for Grinding Wheels of Less Than 76.2 mm Bore | |
| Flanges for Mounting Grinding Wheels on Grinding Machine Tools Part 1: Specification for Dimensions of Flanges for Grinding Wheels of 76-2 mm Bore and Greater | |
| Flooring, stair treads and handrails for industrial use - Part 0: Common design requirements and recommendations for installation | |
| Fuel filters, strainers and sedimentors for compression-ignition engines \x97 Part 1: Methods of test | |
| Fuel Filters, Strainers and Sedimentors for Compression-Ignition Engines Part 2: Method of Classification | |
| Fuel Filters, Strainers and Sedimentors for Compression-Ignition Engines Part 3: Specification for Mounting and Connecting Dimensions of Spin-on Fuel Filters | |
| Gaiters and Footwear for Protection Against Burns and Impact Risks in Foundries | |
| Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced | |
| Glossary of Electrotechnical, Power Telecommunications, Electronics, Lighting and Colour Terms Part 4: Terms Particular to Lighting and Colour Group 02: Vision and and Colour Terminology | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms - Part 1: Terms common to power, telecommunications and electronics - Group 12: Insulators | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 2: Terms Particular to Power Engineering - Group 09: Transductor Terminology | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms - Part 2: Terms particular to power engineering - Group 10: Industrial electroheating terminology | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 2: Terms Particular to Power Engineering - Group 12: Telecontrol Terminology | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms - Part 2: Terms particular to power engineering - Group 15: Overhead lines | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms - Part 2: Terms particular to power engineering - Group 16: Instrument transformers | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 2: Terms Particular to Power Engineering - Group 17: Secondary Cells and Batteries | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms - Part 3: Terms particular to telecommunications and electronics - Group 07: Radiocommunication terminology | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 09: Transmission Lines and Waveguides | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 12: Telecommunications, Channels and Networks | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 13: Optical Fibre Communication | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 14: Oscillations, Signals and Related Devices | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 15: Antennas | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 16: Switching and Signalling in Telecommunications | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 3: Terms Particular to Telecommunications and Electronics - Group 17: Transmission | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms - Part 5: Terms Particular to Electromedical Equipment - Group 01: Radiology and Radiological Physics Terminology | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms Part 1. Terms common to power, telecommunications and electronics Group 08. Piezoelectric devices for frequency control and selection | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms Part 1. Terms common to power, telecommunications and electronics Group 13. Electromechanical components for electronic equipment | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 03: Rotating Machinery Terminology | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms Part 2: Terms particular to power engineering Group 13: Electrical apparatus for explosive atmospheres | |
| Glossary of Electrotechnical, power, telecommunication, electronics, lighting and colour terms Part 2: Terms particular to power engineering Group 14: Power capacitors | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 2: Terms Particular to Power Engineering Group 19: Power System Protection | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 3: Terms Particular to Telecommunications and Electronics Group 02: Telephony | |
| Glossary of Electrotechnical, Power, Telecommunication, Electronics, Lighting and Colour Terms Part 3: Terms Particular to Telecommunications and Electronics Group 03: Telegraphy, Facsimile and Data Communication | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Part 1: Terms common to power, telecommunications and electronics. Electronic tube terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Part 3: Terms particular to telecommunications and electronics. Broadcasting and television terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Part 3: Terms particular to telecommunications and electronics. Propagation and media terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Part 3: Terms particular to telecommunications and electronics. Recording and reproduction of sound and video terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms common to power, telecommunications and electronics. Magnetism terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms common to power, telecommunications and electronics. Measurement terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms common to power, telecommunications and electronics. Radio interference terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms common to power, telecommunications and electronics. Semiconductor terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms particular to power engineering. General power terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms particular to power engineering. Power cable terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms particular to power engineering. Static convertor terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms particular to power engineering. Switchgear and controlgear terminology (including fuse terminology) | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms. Terms particular to power engineering. Transformer terminology | |
| Glossary of electrotechnical, power, telecommunication, electronics, lighting and colour terms.Part 3: Terms particular to telecommunications and electronics. Space radiocommunications terminology | |
| Glossary of Industrial Furnace Terms | |
| Glossary of terms relating to joints and jointing in building | |
| Glossary of terms relating to types of cements, their properties and components | |
| Guide for Application of Fluid Power Equipment to Transmission and Control Systems Part 1: Hydraulic Equipment | |
| Guide for Application of Fluid Power Equipment to Transmission and Control Systems Part 2: Code of Practice for Pneumatic Equipment and Systems | |
| Guide for Application of Fluid Power Equipment to Transmission and Control Systems Part 3: Code of Practice for the Technical Specification, Design, Construction, Commissioning and Safe Application of Hydraulic and... | |
| Guide to Hazards in the transport and storage of packages - Part 1: Climatic hazards | |
| Guide to Hazards in the transport and storage of packages - Part 2: Climatic hazards (Maps and diagrams) | |
| Guide to Quality Control Requirements for Reinforced Plastics Mouldings Part 1: Polyester Resin Mouldings Reinforced with Chopped Strand Mat or Randomly Deposited Glass Fibres | |
| High Density Polythene Rod for General Purposes | |
| Hooks for Lifting Freight Containers of up to 30 Tonnes | |
| Industrial type flooring and stair treads - Part 0: Common design requirements and recommendations for installation | |
| Industrial type flooring and stair treads - Part 6: Glass reinforced plastics (GRP) moulded open mesh gratings and protective barriers - Specification | |
| Industrial type flooring, walkways and stair treads Part 4: Specification for glass reinforced plastics open bar gratings | |
| Industrial Type Metal Flooring, Walkways and Stair Treads Part 1: Opening Bar Gratings | |
| Industrial type metal flooring, walkways and stair treads Part 2: Specification for expanded metal grating panels | |
| Industrial Type Metal Flooring, Walkways and Stair Treads Part 3: Cold Formed Planks | |
| Industrial Type Metal Flooring, Walkways and Stair Treads Part 5: Specification for Solid Plates in Steel, Aluminium and Glass Reinforced Plastics | |
| Intruder alarm systems - Part 3: Specifications for components - Section 3.0 General requirements | |
| Intruder alarm systems in buildings Part 1: Specification for installed systems with local audible and/or remote signalling | |
| Intruder Alarm Systems in Buildings Part 2: Installed Systems for Deliberate Operation | |
| Keys and keyways and coned shaft ends | |
| Laboratory Methods of Test for Assessment of the Horizontal Burning Characteristics of Specimens No Larger Than 150 mm X 50 mm X 13 mm (Nominal) of Cellular Plastics and Cellular... | |
| Luminaires Part 101: General Requirements and Tests | |
| Luminaires Part 102: Particular Requirements Section 102.10: Specification for Portable Child-Appealing Luminaires | |
| Luminaires Part 102: Particular Requirements Section 102.17: Specification for Luminaires for Stage Lighting, Television, Film and Photographic Studios (Outside and Indoor) | |
| Luminaires Part 102: Particular Requirements Section 102.4: Specification for Portable General Purpose Luminaires | |
| Luminaires Part 102: Particular Requirements Section 102.51: Luminaires with Type of Protection N | |
| Luminaires Part 102: Particular Requirements Section 102.55: Luminaires for Hospitals and Health Care Buildings | |
| Luminaires Part 102: Particular Requirements Section 102.57: Electrical Supply Track Systems for Luminaires | |
| Luminaires Part 103: Performance Requirements Section 103.1: Light Distribution from Road-Lighting Lanterns | |
| Luminaires Part 103: Performance Requirements Section 103.2: Photometric Characteristics of Luminaires for Hospitals and Health Care Buildings | |
| Luminaires. Particular requirements. Specification for air-handling luminaires (safety requirements) | |
| Luminaires. Particular requirements. Specification for fixed general purpose luminaires | |
| Luminaires. Particular requirements. Specification for floodlights | |
| Luminaires. Particular requirements. Specification for handlamps | |
| Luminaires. Particular requirements. Specification for luminaires for emergency lighting | |
| Luminaires. Particular requirements. Specification for luminaires for road and street lighting | |
| Luminaires. Particular requirements. Specification for luminaires for swimming pools and similar applications | |
| Luminaires. Particular requirements. Specification for luminaires with built-in transformers for filament lamps | |
| Luminaires. Particular requirements. Specification for photo and film luminaires (non-professional) | |
| Luminaires. Particular requirements. Specification for portable luminaires for garden use | |
| Luminaires. Particular requirements. Specification for recessed luminaires | |
| Matchboarded Wooden Door Leaves for External Use | |
| Measurement of Audio-Frequency Noise Voltage Level in Sound Broadcasting - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals | |
| MEASUREMENT OF AUDIO-FREQUENCY NOISE VOLTAGE LEVEL IN SOUND BROADCASTING | |
| Mechanical Vibration in Rotating Machinery Part 1: Basis for Specifying Evaluation Standards for Rotating Machines with Operating Speeds from 10 to 200 Revolutions per Second | |
| Mechanical Vibration in Rotating Machinery Part 2: Requirements for Instruments for Measuring Vibration Severity | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102. 11: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, General Purpose Grade, for Use in the Fabrication... | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102. 12: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability, for Use in the Fabrication... | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102. 14: Specification for Phenolic Cellulose Paper Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test) and of... | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.10: Epoxide Non-Woven/Woven Glass Reinforced Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test) | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.1: Phenolic Cellulose Paper Copper- Clad Laminated Sheet, High Electrical Quality | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.2: Phenolic Cellulose Paper Copper- Clad Laminated Sheet, Economic Quality | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.5: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammibility (Vertical Burning Test) | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.6: Phenolic Cellulose Paper Copper-Clad Laminated Sheet of Defined Flammability (Horizontal Burning Test) | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.7: Phenolic Cellulose Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test) | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.8: Flexible Copper-Clad Polyester (PETP) Film | |
| Metal-Clad Base Materials for Printed Circuits Part 102: Copper-Clad Base Materials Section 102.9: Epoxide Cellulose Paper Core, Epoxide Glass Cloth Surface Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test)... | |
| Metal-Clad Base Materials for Printed Circuits Part 103: Materials Used in Connection with Printed Circuits Section 103.2: Copper Foil for Use in the Manufacture of Copper-Clad Base Materials | |
| Metal-Clad Base Materials for Printed Circuits Part 103: Special Materials Used in Connection with Printed Circuits Section 103.1: Specification for Prepreg for Use as a Bonding Sheet Material in the... | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102. 19: Specification for Thin Bismaleimide/Triazin e Modified Epoxide Glass Fabric Copper-Clad Laminated Sheets of Defined Flammability... | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102.15: Specification for Flexible Copper-Clad Polyimide Film of Defined Flammability | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102.16: Specification for Polyimide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability (Vertical Burning Test) | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102.17: Specification for Thin Polyimide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in... | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 102: Copper-Clad Base Materials Section 102.18: Specification for Bismaleimide/Triazin e Modified Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability (Vertical... | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 103: Special Materials Used in Connection with Printed Circuits Sec 103.3: Specification for Permanent Polymer Coating Materials (Solder Resist) for Use in... | |
| Metal-Clad Base Materials for Printed Wiring Boards Part 1: Methods of Test | |
| Metallic Zinc-Rich Priming Paint (Organic Media) | |
| Method for Determination of Absolute Density at 20 \xb0C of Liquid Chemical Products for Industrial Use | |
| Method for Determination of Flash and Fire Points of Petroleum Products: Cleveland Open Cup Method | |
| Method for Determination of Residue on Evaporation on a Water Bath | |
| Method for Determination of the Flat Crush Resistance of Single Faced and Single Wall Corrugated Fibreboard | |
| Method for Determination of the Resistance to Constant Internal Pressure of Thermoplastics Pipe | |
| Method for determining the resolution obtained in microcopying | |
| Method for Laboratory determination of density or relative density of crude petroleum and liquid petroleum products (hydrometer method) | |
| Method for the determination of dimensional changes of elastic fabrics during washing and drying | |
| Method for the determination of distillation characteristics (distillation range and distillation yield) | |
| Method for the determination of pile loss of woven cut-pile upholstery fabrics due to abrasion by the underlying materials | |
| Method for the determination of the mesh breaking load of netting for fishing | |
| Method for the determination of the wax content of waxed paper and board | |
| Method of test for Ignitability (surface flash) of pile fabrics and assemblies having pile on the surface | |
| Method of test for resistance of air-impermeable clothing materials to penetration by harmful liquids | |
| Method of Test for Wettability of Textile Fabrics | |
| Methods for Determination of Density or Relative Density of Petroleum Products (Pyknometer Methods) | |
| Methods for Determining the Performance of Pumps and Motors for Hydraulic Fluid Power Transmission | |
| Methods for Evaluating the Performance of Electrical and Pneumatic Analogue Chart for Use in Industrial Process Control Systems | |
| Methods for Evaluating the Performance of Transmitters for Use in Industrial Process Control Systems | |
| Methods for Mechanical Testing of Steel Wire | |
| Methods for Preparation of calibration gas mixtures - Part 1: Weighing methods - Section 1.1 Mixtures containing components fully vaporizable under ambient conditions | |
| Methods for Preparation of Calibration Gas Mixtures - Part 4: Certificate of Mixture Preparation | |
| Methods for preparation of calibration gas mixtures. Part 9: Comparison methods and methods for establishing traceability. Section 9.1: Determination of composition by comparison methods | |
| Methods for Sampling Pulses (In Bags) | |
| Methods for Sampling Raw Materials for Paints and Varnishes | |
| Methods for the determination of dimensional changes of fabrics by cold water immersion | |
| Methods for the Determination of the Breaking Load and Knot Breaking Load of Netting Yarns for Fishing Nets | |
| Methods of sampling and cutting specimens for physical tests on textile floor coverings | |
| Methods of Sampling Cereals (As Grain) | |
| Methods of test for ammonia solution | |
| Methods of Test for Clear Plywood | |
| Methods of Test for Determining the Registration Obtained on Duplicating Machines | |
| Methods of test for Dimensional stability of textile floor coverings - Part 3: Determination of dimensional changes after exposure to heat | |
| Methods of test for higher alcohols | |
| Methods of Test for Silencers for Air Distribution Systems | |
| Methods of Test for Spices and Condiments - Part 18: Determination of Total Capsaicinoid Content of Chillies and Chilli Oleoresins (High-Performance Liquid Chromatographic Method) | |
| Methods of test for Spices and condiments - Part 2: Determination of moisture content (entrainment method) | |
| Methods of Test for Spices and Condiments Part 10: Determination of Water-Soluble Ash | |
| Methods of Test for Spices and Condiments Part 11: Determination of Volatile Organic Sulphur Compounds in Dehydrated Garlic | |
| Methods of Test for Spices and Condiments Part 12: Determination of Piperine Content of Pepper | |
| Methods of Test for Spices and Condiments Part 13: Determination of Colouring Power of Turmeric | |
| Methods of Test for Spices and Condiments Part 14: Determination of Filth | |
| Methods of Test for Spices and Condiments Part 15: Determination of Volatile Oil Content | |
| Methods of Test for Spices and Condiments Part 16: Determination of Total Natural Colouring Matter Content of Ground (Powdered) Paprika | |
| Methods of Test for Spices and Condiments Part 17: Test Methods Specific to Saffron | |
| Methods of Test for Spices and Condiments Part 1: Determination of Extraneous Matter | |
| Methods of Test for Spices and Condiments Part 3: Determination of Total Total Ash | |
| Methods of Test for Spices and Condiments Part 5: Determination of Cold Water Soluble Extract | |
| Methods of Test for Spices and Condiments Part 6: Determination of Non-Volatile Ether Extract | |
| Methods of Test for Spices and Condiments Part 8: Determination of Degree of Fineness of Grinding; Hand Sieving Method (Reference Method) | |
| Methods of Test for Spices and Condiments Part 9: Determination of Acid-Insoluble Ash | |
| Methods of test for spices and condiments. Determination of alcohol-soluble extract | |
| Methods of test for spices and condiments. Determination of Scoville index of chillies | |
| Methods of test for textiles - preparation of laboratory test samples and test specimens for chemical testing | |
| Methods of Test for the Dimensional Stability of Textile Floor Coverings - Part 4. Determination of Dimensional Changes After Immersion in Water | |
| Methods of test for the dimensional stability of textile floor coverings. Determination of dimensional changes due to changes in ambient humidity | |
| Methods of test. Polyolefin tape yarns | |
| Methods of Testing Cement - Part 0: General Introduction | |
| Methods of Testing Cement - Part 3: Physical Tests - Section 3.1: Introduction | |
| Methods of testing cement - Part 3: Physical tests - Section 3.8 Test for heat of hydration | |
| Methods of Testing Cement - Part 6: Standard Sand for Mortar Cubes | |
| Methods of testing cement \x97 Part 3: Physical tests \x97 Section 3.4 Strength tests | |
| Methods of Testing Cement Part 1: Sampling | |
| Methods of Testing Cement Part 2: Chemical Tests | |
| Methods of Testing Cement Part 3: Physical Test Section 3.3: Fineness Test | |
| Methods of Testing Cement Part 3: Physical Tests Section 3.2: Density Test | |
| Methods of Testing Cement Part 3: Physical Tests Section 3.5: Determination of Standard Consistence | |
| Methods of Testing Cement Part 3: Physical Tests Section 3.6: Test for Setting Times | |
| Methods of Testing Cement Part 3: Physical Tests Section 3.7: Soundness Test | |
| Methods of Testing Cement Part 4: Standard Coarse Aggregate for Concrete Cubes | |
| Methods of Testing Cement Part 5: Standard Sand for Concrete Cubes | |
| Methods of Testing Mortars, Screeds and Plasters Part 1: Physical Testing | |
| Methods of Testing Mortars, Screeds and Plasters Part 2: Chemical Analysis and Aggregate Grading | |
| Methods of Testing Mortars, Screeds and Plasters | |
| Methods of Testing Small Spark Ignition Engines for Agricultural Use | |
| Microcopy Resolution Test Chart No. 2 | |
| Mortar - Methods of test for mortar - Chemical analysis and physical testing | |
| Mortar - Methods of test for mortar and screed - Chemical analysis and physical testing | |
| Non-Metallic Conduit Fittings for Electrical Installations - Part 1: Specification for Fittings and Components of Insulating Material | |
| Non-metallic conduit fittings for electrical installations - Part 5: Specification for rigid conduits, fittings and boxes of insulating material | |
| Non-Metallic Conduit Fittings for Electrical Installations Part 5: Rigid Conduit, Fittings and Components of Insulating Material | |
| Non-metallic conduits and fittings for electrical installations. Rigid PVC conduits and conduit fittings. Metric units | |
| Number Designation of Organic Refrigerants | |
| On-Load Tap-Changers | |
| Parking Discs | |
| Performance of Mechanical and Compression Joints in Electric Cable and Wire Connectors Part 3: Mechanical and Compression Joints in Aluminium Conductors | |
| Polyurethane Interior Foam Cores for Domestic Mattresses for Adults | |
| Preparation of Calibration Gas Mixtures - Part 9: Comparison Methods and Methods for Establishing Traceability - Section 9.2: Checking by a Comparison Method | |
| Preparation of Calibration Gas Mixtures Part 3: Static Volumetric Methods | |
| Preparation of Calibration Gas Mixtures Part 5: Dynamic Volumetric Methods Section 5.1: Review of Methods of Calibration | |
| Preparation of Calibration Gas Mixtures Part 5: Dynamic Volumetric Methods Section 5.3: Periodic Injections into a Flowing Gas Stream | |
| Preparation of Calibration Gas Mixtures Part 5: Dynamic Volumetric Methods Section 5.4: Continuous Injection Method | |
| Preparation of Calibration Gas Mixtures Part 5: Dynamic Volumetric Methods Section 5.6: Sonic Orifices | |
| Preparation of Calibration Gas Mixtures Part 6: Saturation Method | |
| Preparation of Calibration Gas Mixtures Part 7: Permeation Method | |
| Preparation of Calibration Gas Mixtures Part 8: Mass Dynamic Method | |
| Prestressed Concrete Pressure Pipes (Including Fittings) | |
| Punched Cards Part 1: Unpunched Paper Cards | |
| Punched Cards Part 2: Dimensions and Location of Rectangular Holes in 12-Row,80- Column Punched Cards | |
| Recommendation for the Determination of the Compressibility of Paper and Board by the Bendsten Method | |
| Recommendation for the Determination of the Ink Absorbency of Paper and Board by Use of K and N Ink | |
| Recommendations for the Coordination of Dimensions in Building. Co-Ordinating Sizes for Rigid Flat Sheet Materials Used in Building | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Section 1.1: Creep | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Section 1.2: Impact Behaviour | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Section 1.3: Strength | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Subsection 1.1.1: Creep in Uniaxial Tension or Compression (with Particular Reference to Solid Plastics) | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Subsection 1.1.2: Creep in Flexureat at Low Strains | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Subsection 1.3.1: Static Fatigue Failure | |
| Recommendations for the Presentation of Plastics Design Data - Part 1: Mechanical Properties - Subsection 1.3.3: Environmental Stress Cracking | |
| Recommendations for the Presentation of Plastics Design Data - Part 2: Electrical Properties - Section 2.1: Permittivity | |
| Recommendations for the Presentation of Plastics Design Data - Part 2: Electrical Properties - Section 2.2: Loss Tangent | |
| Recommendations for the Presentation of Plastics Design Data - Part 2: Electrical Properties - Section 2.3: Volume Resistivity | |
| Recommendations for the Presentation of Plastics Design Data - Part 2: Electrical Properties - Section 2.4: Surface Resistivity | |
| Recommendations for the Presentation of Plastics Design Data - Part 3: Thermal Properties - Section 3.1: Linear Thermal Expansion | |
| Recommendations for the Presentation of Plastics Design Data - Part 3: Thermal Properties - Section 3.2: Heat Content | |
| Recommendations for the Presentation of Plastics Design Data - Part 3: Thermal Properties - Section 3.3: Thermal Conductivity | |
| Recommendations for the Presentation of Plastics Design Data - Part 4: Environmental and Chemical Effects - Section 4.1: Chemical Resistance to Liquids | |
| Recommendations for the Presentation of Plastics Design Data - Part 4: Environmental and Chemical Effects - Section 4.2: Resistance to Natural Weathering | |
| Recommendations for the Presentation of Plastics Design Data - Part 4: Environmental and Chemical Effects - Section 4.4: The Effects on Plastics of Marine Exposure | |
| Recommendations for the Presentation of Plastics Design Data - Part 4: Environmental and Chemical Effects - Section 4.5: The Effects on Plastics of Soil Burial and Biological Attack | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.1: Density | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.2: Change in Linear Dimensions with Moisture Absorption | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.3: Optical Properties | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.4: Acoustical Properties (Mechanical Damping Capacity) | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.5: Data on Diffusion | |
| Recommendations for the Presentation of Plastics Design Data - Part 5: Other Properties - Section 5.6: Guide to Sliding Friction | |
| Recommendations for the Presentation of Plastics Design Data Introduction: General Introduction | |
| Recommendations for the Presentation of Plastics Design Data Part 1: Mechanical Properties Section 1.1: Creep Subsection 1.1.3: Creep Lateral Contraction Ratio (Poisson's Ratio) | |
| Recommendations for the Presentation of Plastics Design Data Part 4: Environmental and Chemical Effects Section 4.3: Resistance to Colour Change Produced by Exposure to Light | |
| Recommendations for the Presentation of Plastics Design Data Part 4: Environmental and Chemical Effects Section 4.6: The Thermal Endurance of Plastics | |
| Recommendations for the selection of apparatus and techniques for the analysis of gases by gas chromatography | |
| Resistance of Clothing Material to Permeation by Liquids Part 2: Method for Determination of Liquid Permeating After Breakthrough | |
| Resistance of Clothing Materials to Permeation by Liquids Part 1: Method for Assessment of Breakthrough Time | |
| Sampling of Spices and Condiments Part 1: Methods of Sampling | |
| Sampling of Spices and Condiments Part 2: Preparation of a Ground Sample for Analysis | |
| Specification for 2-Pin Reversible Plugs and Shaver Socket-Outlets | |
| Specification for 600/1 000 V Single-Phase Split Concentric Electric Cables - Part 1: Cables Having PVC Insulation | |
| Specification for Accuracy of Machine Tools and Methods of Test - Part 12: Dividing Heads | |
| Specification for Accuracy of Machine Tools and Methods of Test - Part 15: Drilling Machines, Turret and Single Spindle Co-Ordinate Types | |
| Specification for Accuracy of Machine Tools and Methods of Test - Part 5: Milling Machines, Knee and Column Type, Horizontal Spindle Universal | |
| Specification for Accuracy of Machine Tools and Methods of Test Part 23: Surface Grinding Machines with Two Columns - Slideway Grinding Machines | |
| Specification for Accuracy of Machine Tools and Methods of Test Part 24: Cylindrical External Centreless Grinding Machines | |
| Specification for agricultural trailer brakes | |
| Specification for an Acoustic Coupler (IEC Reference Type) for the Calibration of Earphones Used in Audiometry | |
| Specification for An artificial ear of the wide band type for the calibration of earphones used in audiometry | |
| Specification for black pepper and white pepper (whole and ground) | |
| Specification for Bordeaux Connections | |
| Specification for Breathing Apparatus Part 2: Open-Circuit Breathing Apparatus | |
| Specification for Cable Trunking - Part 2: Steel Underfloor (Duct) Trunking | |
| Specification for Carbon Steel Wire for Zigzag and Square-Form Springs | |
| Specification for cardamoms | |
| Specification for Cast Iron Rainwater Goods | |
| Specification for Class I arc welding of austenitic stainless steel pipework for carrying fluids | |
| Specification for clothes lockers | |
| Specification for colours for high-visibility clothing | |
| Specification for dental impression plaster | |
| Specification for dental laboratory plaster | |
| Specification for derivatives of the United Kingdom 7-bit data code. Rules for the derivaton of 4-bit coded character sets | |
| Specification for Digital data transmission - Part 6: Complements to the basic mode control procedures; recovery, abort and interrupt, multiple station selection | |
| Specification for Digital data transmission - Part 7: Basic mode control procedures; conversational information message transfer | |
| Specification for Dimensions of track circuit insulation | |
| Specification for electric luminaires (lighting fittings). General requirements and tests. Definitions. | |
| Specification for electric luminaires (lighting fittings). General requirements and tests. General introduction | |
| Specification for electric luminaires (lighting fittings). General requirements and tests. Operating temperatures and thermal endurance | |
| Specification for electric luminaires (lighting fittings). General requirements and tests. Protection against electric shock | |
| Specification for electric luminaires (lighting fittings). General requirements and tests. Resistance to the ingress of moisture and dust | |
| Specification for Electrical Apparatus for Explosive Atmospheres Part 2: The Construction and Testing of Flameproof Enclosures of Electrical Apparatus Electrical Apparatus | |
| Specification for Electrical Apparatus for Explosive Atmospheres Part 4: Type of Protection \xb4E\xb4 | |
| Specification for electrical apparatus for explosive atmospheres. Type of protection N | |
| Specification for electroplated coatings of chromium for engineering purposes | |
| Specification for enamelled copper conductors (Oleo-resinous base with good dielectric properties under humid conditions). Round wire | |
| Specification for enamelled copper conductors temperature index 180 (modified polyester base). Round wire | |
| Specification for Fabrics for Linings in Uniform Clothing | |
| Specification for field welding of carbon steel pipelines | |
| Specification for File Structure and Labelling of Magnetic Tape for Information Interchange | |
| Specification for Fine pitch gears (metric module) - Part 2: Hobs and cutters | |
| Specification for Fine Pitch Gears (Metric Module) Part 1: Involute Spur and Helical Gears | |
| Specification for Folded Continuous Stationery for Impact Printers | |
| Specification for Fusion welding of steel castings | |
| Specification for ginger (whole, in pieces and ground) | |
| Specification for Grease Gun Cartridges (Composite Type) | |
| Specification for grey iron pipes and fittings | |
| Specification for Heavy duty pulley blocks for use with wire rope | |
| Specification for high density polythene sheet for general purposes | |
| Specification for High Efficiency Dust Respirators | |
| Specification for industrial open type metal flooring and stair treads | |
| Specification for inks for offset three- or four-colour printing | |
| Specification for Inspection, access and entry openings for pressure vessels | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.10 Vibration Detectors | |
| Specification for Intruder alarm systems in buildings - Part 3: Requirements for detection devices - Section 3.11 Rigid printed-circuit wiring | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.12 Beam Interruption Detectors | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.13 Capacitive Proximity Detectors | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.2: Foil on Glass | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.3: Protective Switches | |
| Specification for Intruder Alarm Systems in Buildings - Section 3.1: Continuous Wiring | |
| Specification for intruder alarm systems in buildings. Requirements for detection devices. Deliberately-operate d devices | |
| Specification for intruder alarm systems in buildings. Requirements for systems with audible signalling only. Installation | |
| Specification for intruder alarm systems in buildings. Requirements for systems with audible signalling only. Maintenance and records | |
| Specification for intruder alarm systems in buildings. Requirements for systems with remote signalling. Installation | |
| Specification for intruder alarm systems in buildings. Requirements for systems with remote signalling. Maintenance and records | |
| Specification for knitted elastic fabric with natural rubber for trunk tops | |
| Specification for laminated fabrics for apparel | |
| Specification for Lead Bricks for Radiation Shielding | |
| Specification for linseed stand oils | |
| Specification for lLighting Sets for Christmas Trees and Decorative Purposes for Indoor Use | |
| Specification for Luminaires - Part 2: Detail Requirements - Section 2.6: Electrical Supply Track Systems for Luminaires | |
| Specification for magnetic tape labelling and file structure for data interchange. Label standard version 3 | |
| Specification for Materials for resistance welding electrodes and ancillary equipment | |
| Specification for Metal-clad base materials for printed circuits - Part 13: Silicone woven glass fabric copper-clad laminated sheet Si-GC-Cu-13 | |
| Specification for Metal-clad base materials for printed circuits - Part 15: Adhesive coated polymeric films: PETP-F-15 and PI-F-15 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 10: Flexible Copper-Clad Polyimide Film: P1-F-Cu-10 | |
| Specification for Metal-Clad Base Materials For Printed Circuits Part 11: Bonding Sheet Material for Use in the Fabrication of Multi-Layer Printed Boards: EP-GC-11 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 12: Thin Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet of Defined Flammability for Use in the Fabrication of Multilayer Printed Boards:... | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 16: Epoxide Glass Reinforced Copper-Clad Laminated Sheet of Defined Flammability: EP-GCA-Cu-16 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 2: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet General Purpose Grade: EP-GC-Cu-2 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 3: Epoxide Woven Glass Fabric Copper-Clad Laminated Sheet, Flame Retardant Grade: EP-GC-Cu-3 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 8: Phenolic Cellulose Paper Copper-Clad Laminated Sheet of High Electrical Quality, Flame Retardant Grade: PF-CP-Cu-8 | |
| Specification for Metal-Clad Base Materials for Printed Circuits Part 9: Flexible Copper-Clad Polyester (PEPT) Film: PEPT-F-Cu-9 | |
| Specification for metal-clad base materials for printed circuits. Part 5: Phenolic cellulose paper copper-clad laminated sheet of medium electrical quality: PF-CP-Cu-5 | |
| Specification for metal-clad base materials for printed circuits. Part 6: Phenolic cellulose paper copper-clad laminated sheet of medium electrical quality, flame retardant grade: PF-CP-Cu-6 | |
| Specification for metal-clad base materials for printed circuits. Phenolic cellulose paper copper-clad laminated sheet of high electrical quality: PF-CP-Cu-7 | |
| Specification for metal-clad base materials for printed circuits. Phenolic cellulose paper copper-clad laminated sheet of medium electrical quality and defined flammability: grade PF-CP-Cu-14 | |
| Specification for Methods of test for hardness of, and for air flow through, infants\x92 pillows | |
| Specification for Metric dimensions of toroidal sealing rings (\x93O\x94-rings) and their housings | |
| Specification for mouth mirrors and mouth mirror handles | |
| Specification for Non-metallic conduits and fittings for electrical installations - Part 2: Rigid PVC conduits and conduit fittings. Imperial Units | |
| Specification for Non-metallic conduits and fittings for electrical installations - Part 3: Pliable corrugated, plain and reinforced conduits of self-extinguishing plastics materials | |
| Specification for Paper covered copper conductors - Part 2: Rectangular conductors | |
| Specification for pimento (allspice) (whole and ground) | |
| Specification for Portable and mobile troughed belt conveyors | |
| Specification for Positive Pressure, Powered Dust Respirators | |
| Specification for punched cards. Representation of 7-bit codes and of certain numerical sets on 12-row punched cards | |
| Specification for punched cards. Representation of 8-bit codes on 12-row punched cards | |
| Specification for PVC-insulated split concentric cables with copper conductors for electricity supply | |
| Specification for Railway turnouts for private users - Part 1: Turnouts over which British Railways locomotives operate - Section 1.1: Turnouts using bull head rails | |
| Specification for Railway Turnouts for Private Users - Part 1: Turnouts over Which British Railways Locomotives Operate - Section 1.2: Turnouts Using Flat Bottom Rails | |
| Specification for Railway Turnouts for Private Users - Part 2: Light Grade Turnouts over Which British Railways Locomotive Do Not Operate, for Axle Loads Not Exceeding 10 Tons, Using Flalt... | |
| Specification for Railway Turnouts for Private Users - Part 3: Medium Grade Turnouts for axle loads not exceeding 25 tons - Section 3.1: Turnouts Using Bull Head Rail | |
| Specification for Railway Turnouts for Private Users - Part 3: Medium Grade Turnouts over Which British Railways Locomotives Do Not Operate, for Axle Loads Not Exceeding 25 Tons - Section... | |
| Specification for Railway Turnouts for Private Users - Part 4: Heavy Grade Turnouts over Which British Railways Locomotives Do Not Operate, for Axle Loads Which May Exceed 25 Tons, Using... | |
| Specification for ready-mixed lime: sand for mortar | |
| Specification for Rivets - For general engineering purposes | |
| Specification for rolled steel railway disc wheel centres | |
| Specification for safety requirements for baby walking frames | |
| Specification for Shaft Ends | |
| Specification for slots for packages for pegboard display | |
| Specification for Snorkels and face masks | |
| Specification for Sockets for Wire Ropes - Part 1: Inch Units | |
| Specification for Sockets for Wire Ropes - Part 2: Metric Units | |
| Specification for solid and split taper pins for general engineering purposes | |
| Specification for Spiral Wire Reinforced Rubber Covered Hydraulic Hoses and Hose Assemblies | |
| Specification for Steel Conduit and Fittings with Metric Thread of ISO Form for Electrical Installations - Part 1: Steel Conduit, Bends and Couplers | |
| Specification for stretch covers for upholstered furniture | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 10: Drilling Machines, Radial Type | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 11: Drilling Machines, Vertical Floor Mounted Column and Pillar Types | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 25: Gear Planing Machines | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 26: Gear Shaping Machines | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 3: Milling Machines, Knee and Column Type, Horizontal or Vertical Spindle Plain | |
| Specification for The Accuracy of Machine Tools and Methods of Test - Part 4: Milling Machines, Bed Type, Horizontal or Vertical Spindle | |
| Specification for the Accuracy of Machine Tools and Methods of Test - Part 9: External Cylindrical Grinding Machines with Reciprocating Table | |
| Specification for the Accuracy of Machine Tools and Methods of Test Part 17: Broaching Machines, Vertical Universal Type | |
| Specification for the accuracy of machine tools and methods of test. Boring and milling machines, horizontal spindle table type and rotary table type | |
| Specification for the accuracy of machine tools and methods of test. Machining centres, horizontal spindle type | |
| Specification for the accuracy of machine tools and methods of test. Machining centres, vertical spindle type | |
| Specification for the accuracy of machine tools and methods of test. Surface grinding machines with horizontal grinding wheel spindle and reciprocating table | |
| Specification for the accuracy of machine tools and methods of test. Surface grinding machines with vertical grinding wheel spindle and reciprocating table | |
| Specification for the accuracy of machine tools and methods of test. Vertical boring and turning lathes, single and double column types | |
| Specification for The performance of mechanical and compression joints in electric cable and wire connectors - Part 2: Compression joints in nickel, iron and plated conductors | |
| Specification for the title leaves of a book | |
| Specification for Thermally Insulated Underground Piping Systems - Part 4: Specific Testing and Inspection Requirements for Cased Systems Without Air Gap | |
| Specification for tool steels | |
| Specification for Unplasticized polyvinyl chloride (PVC-U) rainwater goods and accessories - Part 1: Half-round gutters and pipes of circular cross section | |
| Specification for unplasticized PVC soil and ventilating pipes, fittings and accessories | |
| Specification for Unplasticized PVC Underground Drain Pipe and Fittings | |
| Specification for Use of Metric Units in Specifications for Glass Containers and Finishes | |
| Specification for Welding of Steel Pipelines on Land and Offshore - Part 1: Carbon and Carbon Manganese Steel Pipelines | |
| Specification for Welding of Steel Pipelines on Land and Offshore - Part 2: Duplex Stainless Steel Pipelines | |
| Specification for wire rope grips | |
| Specification for wooden doors. Fire-check flush doors and wood and metal frames (half-hour and one-hour types) | |
| Specification for wooden doors. Matchboarded doors | |
| SPLINES AND SERRATIONS | |
| Steel Conduit and Fittings with Metric Threads of ISO Form for Electrical Installations Part 2: Fittings and Components | |
| Synchronous Belt Drives for Industrial Applications | |
| Technical Characteristics to be Checked for Frequency-Modulation Stereophonic Broadcasting - Section 10B - Frequency-Modulation Sound Broadcasting in Bands 8 (VHF) and 9 (UHF) | |
| TECHNICAL CHARACTERISTICS TO BE CHECKED FOR FREQUENCY-MODULATION STEREOPHONIC BROADCASTING Pilot-tone system | |
| The performance of mechanical and compression joints in electric cable and wire connectors Part 1: Compression joints in copper conductors | |
| Thermally Insulated Under Ground Piping Systems Part 3: General Requirements for Cased Systems Without Air Gap | |
| Thermally Insulated Underground Pipelines - Part 1: Specification for Steel Cased Systems with Air Gap | |
| Thimbles for Wire Ropes | |
| Touring Trailer Caravans | |
| Tracked Changes (Redline) - Thermoplastics ancillary fittings of nominal sizes 110 and 160 for below ground gravity drainage and sewerage - Specification | |
| Tractive armature direct-current neutral track relays | |
| Tributyltin Oxide (Di(Tributyltin)Oxid e) | |
| Tyre Pressure Gauges Part 1: Indicating Plunger Portable Type | |
| Tyre Pressure Gauges Part 2: Dial Portable Type | |
| Tyre Pressure Gauges Part 3: Inflation Gauges for Road Vehicles | |
| UK 7-Bit Coded Character Set | |
| Use of High Strength Friction Grip Bolts in Structural Steelwork. Metric Series Part 1: General Grade | |
| Use of High Strength Friction Grip Bolts in Structural Steelwork. Metric Series Part 2: Higher Grade (Parallel Shank) | |
| Use of High Strength Friction Grip Bolts in Structural Steelwork. Metric Series Part 3: Higher Grade (Waisted Shank) | |
| Weldable Chromium-Nickel Centrifugally Cast Steel Tubes |
| << Prev | Next >> |