Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
240
250
260
270
280
290
291
292
293
294
295
296
297
298
299
300
301
302
303
310
320
330
340
350
360
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| A Guide to Quality Assurance | |
| Abrasion Resisting White Cast Iron | |
| Aerodynamic Testing of Constant and Variable Dual or Single Duct Boxes, Single Duct Units and Induction Boxes for Air Distribution Systems | |
| Approval Testing of Welding Procedures Part 3: Arc Welding of Tube to Tube-Plate Joints in Metallic Materials | |
| Approval Testing of Welding Procedures Part 4: Automatic Fusion Welding of Metallic Materials, Including Welding Operator Approval | |
| Asbestos Cement Pressure Pipes | |
| Blow Moulded Polyolefin Containers Part 1: Containers up to 5 Litre Capacity | |
| Blow Moulded Polyolefin Containers Part 3: Closed Head Containers over 60 Litres up to and Including 210 Litres | |
| BS 4800 Colour matching fan | |
| Centralized Lubrication Systems | |
| Choice of frequency for sound broadcasting in the Tropical Zone | |
| Coal tar naphthas | |
| Coated Macadam for Roads and Other Paved Areas Part 1: Constituent Materials and for Mixtures | |
| Coated Macadam for Roads and Other Paved Areas Part 2: Specification for Transport, Laying and Compaction | |
| Colour for building Kit | |
| Complete Filled Transport Packages Part 12: Methods for Determination of Resistance to Sinusoidal Variable Frequency Vibration | |
| Complete Filled Transport Packages Part 13: Method for Determination of Resistance to Immersion in Water | |
| Complete Filled Transport Packages Part 14: Method for Determination of Resistance to Damage by Toppling | |
| Complete, Filled Transport Packages Part 9: Method of Test for Stacking Using Compression Tester | |
| Control Switches (Switching Devices, Including Contactor Relays, for Control and Auxiliary Circuits for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 2: Special Requirements for... | |
| Control Switches (Switching Devices, Including Contactor Relays, for Control and Auxiliary Circuits for Voltages up to and Including 1000 V a.c. and 1200 V d.c.) Part 1: General Requirements | |
| Control Switches (Switching Devices, Including Contactor Relays, for Control and Auxiliary Circuits for Voltages up to and Including 1000 V a.c. and 1200 V d.c.) Part 2: Special Requirements for... | |
| Control Switches (Switching Devices, Including Contactor Relays, for Controland Auxiliary Circuits for Voltages up to and Including 1000 V a.c and 1200 V d.c. Part 2: Special Requirements for Specific... | |
| Conversion Table for Replacing Traditional Yarn Numbers by Rounded Values in the Tex System | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.1: Introduction | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.2: Method for Determination of Full Thickness Tensile Strength and Elongation of Rubber and Plastics Conveyor Belting of Textile... | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.3: Methods for Measurement of Overall Thickness and Cover Thickness | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.4: Method for Determination of Adhesion Strength of Rubber and Plastics Belting of Textile Construction | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.5: Method for Determination of Tensile Strength and Elongation at Break of Rubber Covers 1 | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.6: Determination of Tolerability of Conveyor Belts | |
| Conveyor and Elevator Belting Part 10: Testing for Physical Properties Section 10.7: Method for Determination of Length of an Endless Belt | |
| Conveyor and Elevator Belting Part 11: Methods of Test for Safety Section 11.1: Laboratory Flame Tests | |
| Conveyor and Elevator Belting Part 11: Methods of Test for Safety Section 11.2: Low Energy and High Energy Propane Gallery Tests | |
| Conveyor and Elevator Belting Part 11: Methods of Test for Safety Section 11.3: Drum Friction Tests | |
| Conveyor and Elevator Belting Part 11: Methods of Test for Safety Section 11.4: Determination of Electrical Conductivity | |
| Conveyor and Elevator Belting Part 3: Specification for Flammability and Anti-Static Properties of Rubber and of Plastics Conveyor Belting of Textile Construction for General Use | |
| Decorative Laminated Plastics Sheet Veneered Boards and Panels | |
| Determination of Dimensional Stability of Textiles to Dry Cleaning in Tetrachloroethylene Part 1: Machine Method | |
| Dimensions and Tolerances of Hot Rolled Round Steel Rods for Wire Drawing | |
| Dimensions of gaskets for flanges to BS 4504 Part 3. Specification for non-metallic envelope gaskets | |
| Dimensions of gaskets for flanges to BS 4504 Part 4. Specification for corrugated, flat or grooved metallic and filled metallic gaskets for use with steel flanges | |
| Dirt Content of Milk Part 1: Method for the Determination of Dirt Content (Reference Method) | |
| Dirt Content of Milk Part 2. Method for the Determination of Visible Dirt Content (Rapid Method) | |
| Dyeing and Finishing Machines Part 5: Glossary of Terms for Stenters | |
| Fire tests on building materials and structures - Part 11: Method for assessing the heat emission from building materials | |
| Fire tests on building materials and structures - Part 12: Method of test for ignitability of products by direct flame impingement | |
| Fire Tests on Building Materials and Structures - Part 20: Method for Determination of the Fire Resistance of Elements of Construction (General Principles) | |
| Fire Tests on Building Materials and Structures - Part 21: Methods for Determination of the Fire Resistance of Loadbearing Elements of Construction | |
| Fire Tests on Building Materials and Structures - Part 22: Methods for Determination of the Fire Resistance of Non- Loadbearing Elements of Construction | |
| Fire tests on building materials and structures - Part 31: Methods for measuring smoke penetration through doorsets and shutter assemblies - Section 31.1 Method of measurement under ambient temperature conditions... | |
| Fire tests on building materials and structures - Part 32: Guide to full scale fire tests within buildings | |
| Fire tests on building materials and structures - Part 4: Non-combustibility test for materials | |
| Fire tests on building materials and structures - Part 6: Method of test for fire propagation for products | |
| Fire Tests on Building Materials and Structures Part 10: Guide to the Principles and Application of Fire Testing | |
| Fire Tests on Building Materials and Structures Part 13: Method of Measuring the Ignitability of Products Subjected to Thermal Irradiance | |
| Fire Tests on Building Materials and Structures Part 15: Method of Measuring the Rate of Heat Release of Products | |
| Fire Tests on Building Materials and Structures Part 23: Methods for Determination of the Contribution of Components to the Fire Resistance of a Structure | |
| Fire Tests on Building Materials and Structures Part 24: Method for Determination of the Fire Resistance of Ventilation Ducts | |
| Fire Tests on Building Materials and Structures Part 33: Full-Scale Room Test for Surface Products | |
| Fire Tests on Building Materials and Structures Part 3: External Fire Exposure Roof Test | |
| Fire Tests on Building Materials and Structures Part 5: Method of Test for Ignitability | |
| Fire Tests on Building Materials and Structures Part 6: Method of Test for Fire Propagation for Products | |
| Fire Tests on Building Materials and Structures Part 7: Surface Spread of Flame Tests for Materials | |
| Fire Tests on Building Materials and Structures Part 8: Test Methods and Criteria for the Fire Resistance of Elements of Building Construction | |
| Fire Tests on Building Materials and Structures | |
| Fire-resistance, incombustibility and non-inflammability of building materials and structures | |
| Fusion-welded steel air receivers Part:2 Receivers to Class 1 Requirements | |
| Fusion-welded steel air receivers. For pressures not exceeding 500 lb./sq. in | |
| Fusion-welded steel air receivers | |
| General requirements for rotating electrical machines - Part 141: Specification for standard dimensions | |
| General Requirements for Rotating Electrical Machines Part 0: General Introduction and Information on Other Parts | |
| General Requirements for Rotating Electrical Machines Part 101: Rating and Performance | |
| General Requirements for Rotating Electrical Machines Part 102: Methods for Determining Losses and Efficiency from Tests (Excluding Machines for Traction Vehicles) | |
| General Requirements for Rotating Electrical Machines Part 103: Symbols | |
| General Requirements for Rotating Electrical Machines Part 105: Classification of Degrees of Protection Provided by Enclosures for Rotating Machinery | |
| General Requirements for Rotating Electrical Machines Part 106: Classification of Methods of Cooling | |
| General Requirements for Rotating Electrical Machines Part 107: Symbols for Types of Construction and Mounting Arrangements | |
| General Requirements for Rotating Electrical Machines Part 108: Terminal Marking and Direction of Rotation | |
| General Requirements for Rotating Electrical Machines Part 109: Noise Levels, Including Test Methods | |
| General Requirements for Rotating Electrical Machines Part 111: Built-In Thermal Protection for Electric Motors Rated at 660 Volts a.c. and Below | |
| General Requirements for Rotating Electrical Machines Part 112: Starting Performance of Single- Speed Three-Phase Cage Induction Motors | |
| General Requirements for Rotating Electrical Machines Part 140: Voltage Regulation and Parallel Operation of A.C. Synchronous Generators | |
| General Requirements for Rotating Electrical Machines Part 141: Standard Dimensions | |
| General Requirements for Rotating Electrical Machines Part 142: Specification for Mechanical Performance: Vibration | |
| General Requirements for Rotating Electrical Machines Part 143: Specification for Tests | |
| General Requirements for Rotating Electrical Machines Part 144: Specification for the Insulation of Bars and Coils of High Voltage Machines, Including Test Methods | |
| General Requirements for Rotating Electrical Machines Part 145: Winding Terminations | |
| General Requirements for Rotating Electrical Machines Part 146: Definitions and Nomenclature for Carbon Brushes, Brush Holders Commutators and Slip-Rings | |
| General Requirements for Rotating Electrical Machines Part 147: Dimensions of Brushes and Brush- Holders for Electrical Machinery | |
| General Requirements for Rotating Electrical Machines Part 4: Methods of Test for Determining Synchronous Machine Quantities | |
| General requirements for rotating electrical machines. Methods for determining losses and efficiency from tests (excluding machines for traction vehicles) | |
| Glossary of Generic names for man-made fibres | |
| Glossary of navigation terms | |
| Guide to Partial Discharge Measurements | |
| Guide to protection against ignition and detonation initiated by radio frequency radiation | |
| Guide to the measurement of thermal radiation by means of the thermopile radiometer | |
| Guide to The Selection of Fitment Bores for Cylindrical Shaft Ends | |
| Guide to User's Requirements for Technical Manuals (Based on the Principles of BS 4884) Part 1: Content | |
| Guide to User's Requirements for Technical Manuals (Based on the Principles of BS 4884) Part 2: Presentation | |
| Heavy Duty Low Density Polyethylene Sacks | |
| Hot-Rolled Structural Steel Sections Part 4: Equal and Unequal Angles | |
| Hot-Rolled Structural Steel Sections Part 5: Bulb Flats | |
| Hydraulic Equipment for Agricultural Machinery - Part 6: Specification for Dimensions and Location of Agricultural Tractor Hydraulic Return to Sump Porting | |
| Hydraulic Equipment for Agricultural Machinery - Part 8: Method for Colour Coding of Remote Hydraulic Power Services and Controls on Agricultural Tractors | |
| Hydraulic equipment for agricultural machinery \x97 Part 7: Specification for port connections for agricultural trailed vehicle hydraulic brake couplings | |
| Hydraulic Equipment for Agricultural Machinery Part 2: Specification for Quick-Action Hydraulic Couplers for General Purposes | |
| Hydraulic Equipment for Agricultural Machinery Part 3: Dimensions and Pressure Rating of Single-Acting Telescopic Tipping Cylinders for Trailers | |
| Hydraulic Equipment for Agricultural Machinery Part 4: Hydraulic Couplings on Braking Systems for Trailers and Trailed Equipment | |
| Hydraulic Equipment for Agricultural Machinery Part 5: Dimensions of Braking Cylinders for Trailers and Trailed Equipment | |
| Hygrometric tables for use in the testing or operation of environmental enclosures | |
| Impregnated paper-insulated cables for electricity supply Part 1: Lead or lead-alloy sheathed cables for working voltages up to and including 33kv | |
| Impregnated paper-insulated cables for electricity supply Part 2: Aluminium sheathed cables for working voltages up to and including 22kV | |
| Inset Open Fires Without Convection | |
| Interlinings. Specification for woven sew-in interlinings | |
| Internal and External Wood Doorsets, Door Leaves and Frames Part 1: Dimensional Requirements | |
| International Thermocouple Reference Tables Part 1: Platinum 10 Per Cent Rhodium/Platinum Thermocouples. Type S | |
| International Thermocouple Reference Tables Part 20: Thermocouple Tolerances | |
| International Thermocouple Reference Tables Part 2: Platinum- Cent Rhodium/Platinum Thermocouples. Types R | |
| International Thermocouple Reference Tables Part 30: Extension and Compensating Cables. Tolerances and Identification System | |
| International Thermocouple Reference Tables Part 3: Iron/Copper- Nickel Thermocouples. Type J | |
| International Thermocouple Reference Tables Part 4: Nickel-Chromium/ Nickel- Aluminium Thermocouples. Type K | |
| International Thermocouple Reference Tables Part 5: Copper/Copper- Nickel Thermocouples. Type T | |
| International Thermocouple Reference Tables Part 6: Nickel- Chromium/Copper-Nick el Thermocouples. Type E | |
| International Thermocouple Reference Tables Part 8: Nickel- Chromium-Silicon/Nic kel- Silicon (Nicrosil/Nisil) Thermocouples Including Composition Type N | |
| International thermocouple reference tables. Part 7: Platinum-30% rhodium/platinum-6% rhodium thermocouples. Type B | |
| Intruder Alarm Systems - Part 4: Codes of Practice - Section 4.3: Code of Practice for Exterior Alarm Systems | |
| Intruder Alarm Systems - Part 5: Terms and Symbols - Section 5.2: Recommendations for Symbols for Diagrams | |
| Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.4: Radiowave Doppler Detectors | |
| Intruder alarm systems in buildings - Part 3: Specifications for components - Section 3.30 Specification for PVC insulated cables for interconnecting wiring | |
| Intruder Alarm Systems in Buildings Part 3: Components Section 3.7: Passive Infra Red Detectors | |
| Intruder Alarm Systems in Buildings Part 4: Codes of Practice Section 4.1: Code of Practice for Planning and Installation | |
| Intruder Alarm Systems in Buildings Part 4: Codes of Practice Section 4.2: Code of Practice for Maintenance and Records | |
| Ionospheric Cross-Modulation in the LF and MF Broadcasting Bands - Section 10A-1 - Amplitude-Modulation Sound Broadcasting in Bands 5 (LF), 6 (MF) and 7 (HF) | |
| IONOSPHERIC CROSS-MODULATION IN THE LF AND MF BROADCASTING BANDS | |
| Keyboard Arrangements of the Graphic Characters of the United Kingdom 7-Bit Data Code, for Data Processing | |
| Man-made fibre ropes. Polypropylene ropes (3-strand hawser laid and 8-strand plaited) | |
| Method for assessing the compatibility of hydraulic and lubricating fluids with elastomeric sealing materials - petroleum oils with nitrile rubbers | |
| Method for Assessment of the Visible Soiling by Body Contact of Upholstery Fabrics | |
| Method for determination of K-values of a tensile testing system | |
| Method for Determination of the Bursting Strength and Bursting Distension of Fabrics | |
| Method for determination of the effects of a small source of ignition on textile floor coverings (hot metal nut method) | |
| Method for Determination of the Thickness of Corrugated Fibreboard | |
| Method for determining the printing properties of paper: preparation of a letterpress print of paper for test purposes | |
| Method for Expression of the Properties of Cathode- Ray Oscilloscopes - Part 1: General | |
| Method for Expression of the Properties of Cathode-Ray Oscilloscopes - Part 2: Storage Oscilloscopes | |
| Method for Sampling Manufactured Domestic Solid Smokeless Fuels in Small Consignments of Mass 50 Kg to 5000 Kg Either in Bulk or in Bags Part 1: Sampling of Coke | |
| Method for Specifying the Performance of Electrical and Electronic Measuring Equipment | |
| Method for the Determination of Ash Pulp | |
| Method for the determination of correct invoice mass (weight) of textiles | |
| Method for the Determination of the Dimensions of Rectangular Textile Floor Coverings | |
| Method for The Determination of the Puncture Resistance of Board | |
| Method for the determination of thermal resistance of textiles | |
| Method for the determination of thickness loss of textile floor coverings after prolonged heavy static loading | |
| Method of Measurement of Speed Fluctuation in Sound Recording and Reproducing Equipment | |
| Method of measurement of speed fluctuations in sound recording and reproducing equipment | |
| Method of Measuring noise from machine tools excluding testing in anechoic chambers | |
| Method of test for determination of dimensional change on washing of certain fabrics | |
| Method of Test for Fabrics Produced from Polyolefin Tape Yarns | |
| Method of Test for Plasticizer Esters | |
| Method of test for textiles - determination of resistance to certain insect pests | |
| Methods for Cutting Knotted Netting to Shape (Tapering) | |
| Methods for Determination of Commercial Mass of Consignments of Textiles - Part 2: Methods for Obtaining Laboratory Samples | |
| Methods for Determination of Commercial Mass of Consignments of Textiles Part 1: Mass Determination and Calculations | |
| Methods for Determination of Commercial Mass of Consignments of Textiles Part 3: Specimen Cleaning Procedures | |
| Methods for determination of dimensional stability of textiles to dry cleaning in tetrachloroethylene. Laboratory method | |
| Methods for Determination of Saleable Mass, in Lots, of Pulp Part 1: Pulp Baled in Sheet Form | |
| Methods for Determination of Saleable Mass, in Lots, of Pulp Part 2: Pulps (Such as Flash-Dried) Baled in Slabs | |
| Methods for Determination of Saleable Mass, in Lots, of Pulp Part 3: Unitized Bales | |
| Methods for Sampling manufactured domestic solid smokeless fuels in small consignments of mass 50 kg to 5000 kg either in bulk or in bags - Part 2: Sampling of solid... | |
| Methods for testing and rating air control devices for air distribution systems. Aerodynamic testing of constant flow rate assemblies without a heat exchanger | |
| Methods for testing and rating air control devices for air distribution systems. Aerodynamic testing of variable flow rate assemblies without a heat exchanger | |
| Methods for Testing and rating air terminal devices for air distribution systems Part 1. Aerodynamic testing Section 1.1 Testing under laboratory conditions | |
| Methods for Testing and Rating Air Terminal Devices for Air Distribution Systems Part 2: Acoustic Testing | |
| Methods for Testing and Rating Induction Units for Air Distribution Systems - Part 1: Thermal and Aerodynamic Performance | |
| Methods for Testing and Rating Induction Units for Air Distribution Systems - Part 2: Acoustic Testing and Rating | |
| Methods for Testing and Rating Terminal Reheat Units for Air Distribution Systems - Part 1: Thermal and Aerodynamic Performance | |
| Methods for Testing and Rating Terminal Reheat Units for Air Distribution Systems - Part 2: Acoustic Testing and Rating | |
| Methods of defining and measuring the characteristics of disk record playing equipment. Disk record players | |
| Methods of test for 1,4-dichlorobenzene for industrial use | |
| Methods of test for 2-chlorotoluene for industrial use | |
| Methods of test for 4-chlorotoluene for industrial use | |
| Methods of Test for Aluminium Fluoride for Industrial Use - Part 3: Determination of Silica Content | |
| Methods of Test for Aluminium Fluoride for Industrial Use - Part 4: Preparation and Storage of Test Samples | |
| Methods of Test for Aluminium Fluoride for Industrial Use - Part 8: Determination of Sulphate Content | |
| Methods of test for Aluminium fluoride for industrial use \x97 Part 2: Determination of iron content | |
| Methods of Test for Aluminium Fluoride for Industrial Use Part 1: Determination of Fluorine Content | |
| Methods of Test for Aluminium Fluoride for Industrial Use Part 5: Determination of Moisture Content (Karl Fischer Method) | |
| Methods of Test for Aluminium Fluoride for Industrial Use Part 6: Determination of Moisture Content (Gravimetric Method) | |
| Methods of Test for Aluminium Fluoride for Industrial Use Part 7: Determination of Sodium Content | |
| Methods of Test for Aluminium Fluoride for Industrial Use Part 9: Determination of Sulphur Content (X-Ray Fluorescence Spectrometric Method) | |
| Methods of Test for Aluminium Fluoride for Industrial Use Parts 10 & 13: Determination for Phosphorus Content | |
| Methods of Test for Chloroform for Industrial Use | |
| Methods of test for complete, filled tranport packages. Horizontal impact tests (inclined plane test; pendulum test) | |
| Methods of test for complete, filled transport packages. Compression test | |
| Methods of test for complete, filled transport packages. Conditioning for testing | |
| Methods of test for complete, filled transport packages. Identification of package parts when testing | |
| Methods of test for complete, filled transport packages. Low pressure test | |
| Methods of test for complete, filled transport packages. Rolling test | |
| Methods of test for complete, filled transport packages. Stacking test | |
| Methods of test for complete, filled transport packages. Vertical impact test by dropping | |
| Methods of test for complete, filled transport packages. Vibration test | |
| Methods of test for complete, filled transport packages. Water spray test | |
| Methods of Test for Elastic Fabrics | |
| Methods of Test for Full-Flow Lubricating Oil Filters for Internal Combustion Engines Within the Range of 180 l/h to 14000 l/h (40 gal/h to 3150 gal/h) | |
| Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers - Part 1: Thermal and Volumetric Performance for Heating Duties: without Additional Ducting | |
| Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers - Part 2: Thermal and Volumetric Performance for Cooling Duties: without Additional Ducting | |
| Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers - Part 3: Thermal and Volumetric Performance for Heating and Cooling Duties: with Additional Ducting | |
| Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers Part 4: Acoustic Performance; Without Additional Ducting | |
| Methods of Testing and Rating Fan Coil Units; Unit Heaters and Unit Coolers Part 5: Acoustic Performance; with Ducting | |
| Mobile Sanitary Chairs | |
| Mortar Admixtures Part 1: Air-Entraining (Plasticizing) Admixtures | |
| Mortar Admixtures Part 2: Set Retarding Admixtures | |
| Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 1: Cylinders up to 25 mm Bore | |
| Mounting Dimensions of Single Rod Double Acting 10 Bar Pneumatic Cylinders Part 2: Cylinders 32 mm Bore and Over, with Detachable Mountings | |
| oils | |
| Paint Colours for Building Purposes | |
| Photographic standards for the method for the determination of visible dirt content of milk (rapid method) | |
| Plastics containers. Part 2: Containers over 5 litres and up to 60 litres capacity | |
| Positive Pressure, Powered Dust Hoods and Blouses | |
| Presentation of Music Scores and Parts | |
| Procedure for the preparation, marking and measuring of fabric specimens and garments in tests for assessing dimensional change | |
| Quality Vocabulary - Part 3: Availability, Reliability and Maintainability Terms - Section 3.1: Guide to Concepts and Related Definitions | |
| Quality Vocabulary Part 1: International Terms | |
| Quality Vocabulary Part 2: National Terms | |
| Quality Vocabulary Part 3: Availability, Reliability and Maintainability Terms Section 3.2: Glossary of International Terms | |
| Radiation Safety of Laser Products and Systems Part 1: General | |
| Radiation Safety of Laser Products and Systems Part 2: Manufacturing Requirements for Laser Products | |
| Radiation Safety of Laser Products and Systems Part 3: Guidance for Users | |
| Recommendations for a Method for the Determination of the Creasing Quality of Carton Board as Measured by the PIRA Carton Board Creaser | |
| Recommendations for Corrosion and Scale Prevention in Engine Cooling Water Systems | |
| Recommendations for equipment for teaching the metric system of measurement | |
| Recommendations for General principles of nuclear reactor instrumentation | |
| Recommendations for Measurement of the optical transfer function of optical devices | |
| Recommendations for Measurement of the Veiling Glare Index of Lenses and Optical Systems | |
| Recommendations for Repair and allied processes for the conservation of documents \x97 Part 2: Archival binding | |
| Recommendations for repair and allied processes for the conservation of documents. Treatment of sheets, membranes and seals | |
| Recommendations for Specifying the Optical Performance of Lenses for Television Cameras | |
| Recommendations for the care and transportation of magnetic tape | |
| Recommendations for the Location and Direction of Movement of Controls of Pedestrian-Operated Tractors, Agricultural and Horticultural Machines | |
| Recommendations for the method of milk recording of cows | |
| Recommendations for the Presentation of Technical Information About Products and Services in the Construction Industry | |
| Recommendations for the presentation of theses | |
| Recommendations for the use of flexible wrapping materials for cheese packaging | |
| Recommendations on the Design and Testing of Enclosures for Environmental Testing | |
| Repair and Allied Processes for the Conservation of Documents - Recommendations | |
| Resistance Welding Water-Cooled Transformers of the Press Package and Portable Types - Part 2: Specification for Portable Transformers | |
| Resistance Welding Water-Cooled Transformers of the Press Package and Portable Types Part 1: Press-Package Transformers | |
| Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 4: Specification for laminated boards (roofboards) with autoadhesively or separately bonded facings for use as roofboard thermal... | |
| Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 5: Specification for laminated boards (roofboards) with auto-adhesively or separately bonded facings for use as thermal insulation... | |
| Rigid polyisocyanurate (PIR) and polyurethane (PUR) products for building end-use applications - Part 6: Specification for laminated boards with auto-adhesively or separately bonded facings for use as thermal insulation for... | |
| Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 1: Specification for Laminated Board for General Purposes | |
| Rigid Polyurethane (PUR) and Polyisocyanurate (PIR) Foam for Building Applications Part 3: Specification for Two Types of Laminated Board (Roofboards) with Auto-Adhesively Bonded Reinforcing Facings for Use as Roofboard Thermal... | |
| Rigid polyurethane (PUR) and polyisocyanurate (PIR) foam for building applications. Part 2: Laminated board for use as a wall and ceiling insulation | |
| Rigid Polyurethane (PUR) Foam in Slab Form - Part 1: PUR Foam for Use in Transport Containers and Insulated Vehicle Bodies | |
| Rigid Polyurethane (PUR) Foam in Slab Form - Part 2: Specification for PUR Foam for Use in Refrigerator Cabinets, Cold Rooms and Stores | |
| Rotating Electrical Machines Part 115: Impulse Voltage Withstand Levels of Rotating a.c. Machines with Form-Wound Stator Coils | |
| Rotating Electrical Machines Part 116: Excitation Systems for Synchronous Machines Sec 116.1: Definitions | |
| Safety Requirements for Electronic Measuring Apparatus | |
| Shackle Type Connector Units for Chain Conveyors for Mining | |
| Short Link Chain for Lifting Purposes Part 1: General Conditions of Acceptance | |
| Short Link Chain for Lifting Purposes Part 3: Grade M (4) Calibrated Chain | |
| Short Link Chain for Lifting Purposes Part 4: Grade S (6) Non-Calibrated Chain | |
| Short Link Chain for Lifting Purposes Part 5: Grade T (8) Non-Calibrated Chain | |
| Short Link Chain for Lifting Purposes Part 6: Grade T (8) Calibrated Chain | |
| Short link chain for lifting purposes. Part 2: Specification for grade M (4) non-calibrated chain | |
| Silica Refractories for Use in Coke Ovens | |
| Silica Refractories Part 2: Refractories for Use in Glass Melting Furnaces | |
| Single use labelled medical specimen containers for haematology and biochemistry | |
| Softwood Grades for Structural Use | |
| Specification Approval testing of welders when welding procedure approval is not required - Part 2: TIG or MIG welding of aluminium and its alloys | |
| Specification for - Urinals - Part 1: Stainless Steel Slab Urinals | |
| Specification for 1,1,2-Trichlorotrifl uoroethane (R 113) | |
| Specification for abrasion resisting white cast irons. High chromium grades | |
| Specification for abrasion resisting white cast irons. Nickel-chromium grades | |
| Specification for abrasion resisting white cast irons. Unalloyed and low alloy grades | |
| Specification for acrylonitrile-butadi ene-styrene (ABS) moulding and extrusion materials | |
| Specification for agricultural pick-up attachment tines | |
| Specification for Airbricks and Gratings for Wall Ventilation | |
| Specification for aluminium alloy windows | |
| Specification for Approval testing of welders when welding procedure approval is not required - Part 1: Fusion welding of steel | |
| Specification for Approval Testing of Welders Working to Approved Welding Procedures - Part 3: Arc Welding of Tube to Tube-Plate Joints in Metallic Materials | |
| Specification for Approval Testing of Welders Working to Approved Welding Procedures Part 1: Fusion Welding of Steel | |
| Specification for Approval Testing of Welders Working to Approved Welding Procedures Part 2: TIG or MIG Welding of Aluminium and Its Alloys | |
| Specification for Approval Testing of Welding Procedures Part 1: Fusion Welding of Steel | |
| Specification for Approval Testing of Welding Procedures Part 2: TIG or MIG of Aluminium and Its Alloys | |
| Specification for Bifurcated Rivets for General Purpose Use | |
| Specification for bolting for flanges and pressure containing purposes | |
| Specification for Builders\x92 hardware: lock and latch furniture (doors) | |
| Specification for bunched enamelled copper conductors with silk covering | |
| Specification for Calorimeter Bombs | |
| Specification for Cars for manriding in mines | |
| Specification for Catering Container Dimensions | |
| Specification for Ceramic components for use in envelopes for electronic tubes | |
| Specification for Chain lever hoists | |
| Specification for classification and measurement of chamois leather | |
| Specification for Concrete Roofing Tiles and Fittings | |
| Specification for Conveyor and elevator belting - Part 2: Rubber and plastics belting of textile construction for use on bucket elevators | |
| Specification for conveyor and elevator belting. Rubber and plastics conveyor belting of textile construction for general use (either multi-ply, single-ply or solid woven construction) | |
| Specification for Copper-clad aluminium conductors in insulated cables | |
| Specification for dental artificial stone | |
| Specification for Dental Extracting Forceps (Performance Requirements) | |
| Specification for Di-Isobutyl Phthalate - Di-Isoctyl Phthalate - Di-Isocytl Sebacate | |
| Specification for Dichlorophen | |
| Specification for dimensions of gaskets for pipe flanges to BS 4504. Dimensions of metallic spiral-wound gaskets for pressures from 10 to 250 bar | |
| Specification for dimensions of gaskets for pipe flanges to BS 4504. Dimensions of non-metallic gaskets for pressures up to 64 bar | |
| Specification for dimensions of vacuum flanges | |
| Specification for domestic weighing instruments for cookery | |
| Specification for drawing boards and associated equipment. Tee squares | |
| SPECIFICATION FOR DUCTILE IRON AND PIPES AND FITTINGS | |
| Specification for elbow crutches | |
| Specification for electroplated coatings of nickel for engineering purposes | |
| Specification for expansion vessels using an internal diaphragm, for sealed hot water heating systems | |
| Specification for External Cladding Colours for Building Purposes | |
| Specification for External Colours for Farm Buildings | |
| Specification for Fibrelight Cables and Fittings for Surgical Equipment | |
| Specification for fixed height walking frames | |
| Specification for format for bibliographic information interchange on magnetic tape | |
| Specification for general requirements for rotating electrical machines. Characteristics of synchronous generators | |
| Specification for general requirements for rotating electrical machines. Classification of methods of cooling | |
| Specification for general requirements for rotating electrical machines. Classification of types of enclosure | |
| Specification for general requirements for rotating electrical machines. Definitions | |
| Specification for general requirements for rotating electrical machines. Duty and rating | |
| Specification for general requirements for rotating electrical machines. Limits of temperature rise and methods of temperature measurement | |
| Specification for general requirements for rotating electrical machines. Rating plate markings | |
| Specification for general requirements for rotating electrical machines. Service and operating conditions | |
| Specification for general requirements for rotating electrical machines. Standard dimensions | |
| Specification for general requirements for rotating electrical machines. Symbols for types of construction and mounting arrangements | |
| Specification for general requirements for rotating electrical machines. Symbols | |
| Specification for general requirements for rotating electrical machines. Terminal markings and direction of rotation | |
| Specification for hospital bedsteads. Bedsteads of fixed height | |
| Specification for hospital bedsteads. Bedsteads of variable height | |
| Specification for Hospital Bedsteads | |
| Specification for hydraulic equipment for agricultural machinery. Cylinders | |
| SPECIFICATION FOR IMPREGNATED PAPER-INSULATED CABLES FOR ELECTRICITY. SUPPLY FOR WORKING VOLTAGES UP TO AND INCLUDING 33 kV | |
| Specification for Industrial Wire Mesh Part 1: Woven Annealed Wire Cloth with Square Apertures Plain or Twilled Weave | |
| Specification for Industrial Wire Mesh Part 2: High Tensile Steel Wire Mesh with Square Apertures from 125 mm to 2 mm | |
| Specification for Interlining - Part 3: Woven and Knitted Fusible Interlinings | |
| Specification for Interlinings - Part 1: Nonwoven Sew-In Interlinings | |
| Specification for Interlinings - Part 2: Nonwoven Fusible Interlinings | |
| Specification for Intruder alarm systems in buildings - Part 3: Requirements for detection devices - Section 3.5 Ultrasonic movement detectors | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.6 Acoustic Detectors | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.8 Volumetric Capacitive Detectors | |
| Specification for Intruder Alarm Systems in Buildings - Part 3: Requirements for Detection Devices - Section 3.9 Pressure Mats | |
| Specification for ISO metric black cup and countersunk head bolts and screws with hexagon nuts | |
| Specification for ISO miniature screw threads - Metric series | |
| Specification for L.F. cables and wires with PVC insulation and PVC sheath for telecommunication - Part 1: General requirements and tests | |
| Specification for L.F. cables and wires with PVC insulation and PVC sheath for telecommunication - Part 2: Equipment wires with solid or stranded conductors, unscreened, single | |
| Specification for L.F. cables and wires with PVC insulation and PVC sheath for telecommunication. Part 3: Cables and equipment wires, with solid or stranded conductors, screened , single | |
| Specification for L.F. cables and wires with PVC insulation and PVC sheath for telecommunication. Part 4: Equipment wires with solid or stranded conductors, unscreened, in pairs , triples, quads and... | |
| Specification for L.F. cables and wires with PVC insulation and PVC sheath for telecommunication. Part 5: Cables with solid or stranded conductors, screened and sheathed, one pair | |
| Specification for lamp caps and lampholders for double-capped tubular lamps | |
| Specification for Large (vee-throated) haulage rope pulleys for mines and quarries | |
| Specification for large flexible emergency milk containers | |
| Specification for letterpress printing plates and equipment. Flat metal duplicate plates | |
| Specification for letterpress printing plates and equipment. Galleys | |
| Specification for letterpress printing plates and equipment. Jobbing chases | |
| Specification for Line traps for power line carrier systems | |
| Specification for magnetic six-disk packs for data processing. Part 1: Mechanical and magnetic properties | |
| Specification for magnetic six-disk packs for data processing. Part 2: Track format | |
| Specification for man-made fibre ropes. Polyamide (nylon), polyester and polyethylene filament ropes | |
| Specification for man-made fibre ropes | |
| Specification for Manhole covers, road gully gratings and frames for drainage purposes Part 1. Cast iron and cast steel | |
| Specification for medical vacuum pipeline services for use in hospitals | |
| Specification for metal tripod and tetrapod walking sticks | |
| Specification for metric typographic measurement | |
| Specification for milk dispensing packs | |
| Specification for miners' cap lamp assemblies (incorporating lead-acid type batteries) | |
| Specification for Mondopoint Footwear Sizing and Marking System | |
| Specification for mortar plasticizers | |
| Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 1: Direct-on-Line (Full Voltage) a.c. Starters | |
| Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 2: Reduced Voltage a.c. Starters, Star Delta Starters | |
| Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 3: Rheostatic Rotor Starters | |
| Specification for Motor Starters for Voltages up to and Including 1000 V a.c. and 1200 V d.c. Part 4: Reduced Voltage a.c. Starters, Two-Step Auto- Transformer Starters | |
| Specification for Moulded Thermoplastics Dustbins (Excluding Lids) | |
| Specification for nineteen-wire steel strand for prestressed concrete | |
| Specification for non-stick unreinforced plastics coatings on domestic cookingware | |
| Specification for Paper-, cotton-, silk- or rayon-covered copper conductors - Part 1: Round wire | |
| Specification for Performance requirements for domestic flued oil burning appliances (including test procedures) | |
| Specification for permissible limits of metal release from glazed ceramic ware. Cooking ware | |
| Specification for permissible limits of metal release from glazed ceramic ware. Tableware | |
| Specification for Plastic Pipes for Use as Light Duty Sub-Soil Drains | |
| Specification for Plastics Colours for Building Purposes | |
| Specification for Polypropylene film cords, lines and twines | |
| Specification for polytetrafluoroethyl ene (PTFE) tubing extruded from coagulated dispersion powder. Metric and imperial units | |
| Specification for Powder Cement Paints | |
| Specification for Pressure-sensitive adhesive plastics labels for permanent use | |
| Specification for prestressed concrete pressure vessels for nuclear reactors | |
| Specification for Print for magnetic ink character recognition | |
| Specification for Profiled Aluminium Sheet for Building | |
| Specification for Propylene Copolymer Pressure Pipe | |
| Specification for Radio Interference Limits and Measurements for Radio Frequency Heating Equipment | |
| Specification for Rasps and Engineers' Files | |
| Specification for rating and testing of refrigerated dehumidifiers | |
| Specification for Reactors, Arc- Suppression Coils and Earthing Transformers for Electric Power Systems | |
| Specification for Ready Mixed Aluminium Priming Paints for Woodwork | |
| Specification for resistance welding water-cooled transformers of the press-package and portable types | |
| Specification for Resistors for Traction Purposes | |
| Specification for rigid plastics pots for dairy products | |
| Specification for safety requirements for electric fans and regulators | |
| Specification for safety requirements for pushchairs | |
| Specification for safety requirements for rigid sided playpens for domestic use | |
| Specification for salicylanilide | |
| Specification for Self-Adhesive Plastics Labels for Permanent Use Part 1: General Purpose Labels | |
| Specification for Self-Adhesive Plastics Labels for Permanent Use Part 2: Requirements for Stringent Conditions | |
| Specification for Semi-Tubular Rivets for General Purpose Use | |
| Specification for sheet and tile flooring colours for building purposes | |
| Specification for sherardized coatings on iron and steel articles | |
| Specification for silo tanks for liquid milk and milk products | |
| Specification for Sprayed and Fused Metal Coatings for Engineering Purposes | |
| Specification for Sprayed unfused metal coatings for engineering purposes | |
| Specification for Stainless Steel Pipes and Fittings for the Food Industry Part 1: Pipes | |
| Specification for Stainless Steel Pipes and Fittings for the Food Industry Part 2. Bends and Tees | |
| Specification for standard sizes of refractory bricks for use in rotary cement kilns. Basic refractories | |
| Specification for standard sizes of refractory bricks for use in rotary cement kilns. Fireclay and high alumina refractories | |
| Specification for Steel hexagon prevailing-torque type nuts - Part 1: Metric series | |
| Specification for Steel hexagon prevailing-torque type nuts - Part 2: Unified (inch) series | |
| Specification for sterile intravenous cannulae for single use | |
| Specification for stoving organic finishes on aluminium extrusions and preformed sections for external architectural application | |
| Specification for strength and stability of domestic and contract furniture. Tables and trolleys | |
| Specification for styrene-acrylonitril e (SAN) moulding and extrusion materials | |
| Specification for Technical Manuals Part 1: Content | |
| Specification for Technical Manuals Part 2: Presentation | |
| Specification for tensional steel strapping | |
| Specification for Terminology and Classification of Weaving Machinery Part 2: Textile Machinery and Accessories. Shuttles. Terms and Designation in Relation to the Position of the Shuttle Eye | |
| Specification for Terminology and Classification of Weaving Machinery Part 3: Textile Machinery and Accessories. Numbering of Heald Frames in a Loom | |
| Specification for terminology and dimensions of serrated bars for warp stop motions | |
| Specification for Test Gases for Gas Appliances | |
| Specification for The presentation of research and development reports | |
| Specification for the presentation of translations | |
| Specification for The romanization of Japanese | |
| Specification for transverse track video tape recorders | |
| Specification for Varnish-bonded glass-braided copper conductors - Part 2: Rectangular conductors | |
| Specification for Varnish-bonded glass-lapped copper conductors - Part 1: Round wire | |
| Specification for veneered polytetrafluoroethyl ene (PTFE) tape | |
| Specification for vessels and tanks in reinforced plastics | |
| Specification for Vitreous Enamel Colours for Building Purposes | |
| Specification for Water for Lead-Acid Batteries | |
| Specification for Waxed board for packaging ice cream and frozen confectionery | |
| Specification for women's protective footwear | |
| Specification for Wooden axilla crutches | |
| Specification. Description and evaluation of field balancing equipment | |
| Specification. Dimensions of sheets for domestic bedding | |
| Specificaton for strength and stability of domestic and contract furniture. Seating | |
| Stainless Steel Pipes and Fittings for the Food Industry Part 3: Clamp Type Couplings | |
| Stainless Steel Pipes and Fittings for the Food Industry Part 4: Screwed Type Couplings | |
| Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 1: Specification for tubes | |
| Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 2: Specification for bends and tees | |
| Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 3: Specification for clamp type couplings | |
| Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 4: Specification for threaded (IDF type) couplings | |
| Stainless steel tubes and fittings for the food industry and other hygienic applications - Part 5: Specification for recessed ring joint type couplings | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage - Part 1: Recommendations for Disk Packs, Storage Modules and Disk Cartridges | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage - Part 4: Recommendations for Magnetic Tape Cartridges and Cassettes | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage - Part 8: Recommendations for 4 mm and 8 mm Helical Scan Tape Cartridges | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage Part 2: Recommendations for Magnetic Tape on Open Spools | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage Part 3: Recommendations for Flexible Disk Cartridges | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage Part 5: Recommendations for 12.7 mm Magnetic Tape Cartridges for Data Interchange, Recording at 1491 Data... | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage Part 6: Recommendations for Optical Disk Cartridges (ODC) | |
| Storage, Transportation and Maintenance of Media for Use in Data Processing and Information Storage Part 7: Recommendations for Optical Data Disks (CD-ROM) | |
| Strength and Stability of Furniture - Part 5: Requirements for Strength, Durability and Stability of Tables and Trolleys for Domestic and Contract Use | |
| Strength and stability of furniture - Part 8: Methods for determination of stability of storage furniture | |
| Strength and Stability of Furniture Part 4: Methods for Determination of Stability of Settees | |
| Strength and Stability of Furniture Part 6: Methods for Determination of Stability of Tables and Trolleys | |
| Strength and Stability of Furniture Part 7: Methods for Determination of Strength of Storage Furniture | |
| Strength and stability of furniture. Cabinet furniture | |
| Switchgear and Controlgear for Voltages up to and Including 1000V a.c. and 1200V d.c. Part 1: Circuit-Breakers | |
| Symbols for Control Markings and Displays on Tractors and Machinery for Agricultural and Forestry, and on Powered Lawn and Garden Equipment Part 1: Common Symbols | |
| Symbols for Control Markings and Displays on Tractors and Machinery for Agricultural and Forestry, and on Powered Lawn and Garden Equipment Part 2: Agricultural Tractors and Machines | |
| Symbols for Control Markings and Displays on Tractors and Machinery for Agriculture and Forestry, and on Powered Lawn and Garden Equipment Part 4: Specification for Forestry Machinery Symbols | |
| Technical information on construction products and services Part 1. Guide for management | |
| Technical information on construction products and services Part 2. Guide to content and arrangement | |
| Technical information on construction products and services Part 3. Guide to presentation | |
| Technical Manuals - Part 3: Guide to Presentation | |
| Test Methods for Mechanical Joints in Conveyor Belting | |
| Tests on Hollow Insulators for Use in High Voltage Electrical Equipment | |
| Textile Reinforced Rubber Hydraulic Hoses and Hose Assemblies | |
| Textile Reinforced Thermoplastics Hydraulic Hoses and Hose Assemblies | |
| Trace Metal Contents of Pulps Part 1: Method for Determination of Calcium Content by EDTA Titrimetric and Flame Atomic Absorption Spectrometric Methods | |
| Trace Metal Contents of Pulps Part 2: Method for Determination of Copper Content by Extraction - Photometric and Flame Atomic Absorption Spectrometric Methods | |
| Trace metal contents of pulps Part 4: Method for determination of manganese content by sodium periodate photometric and flame atomic absorption spectrometric methods | |
| Trace metal contents of pulps. Part 3: Method for determination of iron content by 1 ,10-phenanthroline photometric and flame atomic absorption spectrometric methods | |
| Tracked Changes (Redline) - Aluminium alloy windows and doorsets \x96 Specification | |
| Tracked Changes (Redline) - Intruder alarm systems in buildings Part 3: Specifications for components Section 3.30: Specification for insulated and sheathed cables for interconnecting wiring | |
| Tracked Changes (Redline) - Nuclear reactor instrumentation and control \x96 Code of practice | |
| Varnish-Bonded Glass- Lapped Copper Conductors Part 2: Rectangular Conductors | |
| Vertical Cylindrical Welded Steel Storage Tanks for Low- Temperature Service. Single-Wall Tanks for Temperatures down to -50 Degrees Celsius | |
| Visual strength grading of softwood - Specification | |
| Welding Terms and Symbols Part 1: Glossary for Welding, Brazing and Thermal Cutting Supplement: Definitions for Electric Welding Equipment | |
| Welding Terms and Symbols Part 2: Specification for Symbols for Welding | |
| Welding Terms and Symbols Part 2C: Welding Symbols | |
| Welding Terms and Symbols Part 3. Terminology of and abbreviations for fusion weld imperfections as revealed by radiography | |
| Welding terms and symbols. Glossary for welding, brazing and thermal cutting | |
| Wrought iron and mild steel hooks for cranes, slings, blocks and general engineering purposes (excluding building operations) |
| << Prev | Next >> |