Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 224 225 226 227 228 229 230 231 232 233 234 235 236 240 250 260 270 280 290 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) Acceptance Criteria - Magnetic Particle, Fluorescent Penetrant, and Contrast Dye Penetrant Inspection
(R) BOLT, MACHINE - HEXAGON HEAD, PD SHANK, CRES AMS 5731, .190-32 UNJF-3A
(R) BOLT, MACHINE - HEXAGON HEAD, PD SHANK, CRES AMS5731, .2500-28 UNJF-3A
(R) CONNECTOR, RECEPTACLE, ELECTRIC, WALL MOUNTING, SOLDER CONTACTS, AN TYPE
(R) Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification For
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, PLUG (SERIES A)
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, PLUG (SERIES B)
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES A)
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES B)
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, JAM NUT (SERIES A)
(R) CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, JAM NUT (SERIES B)
(R) CONTACTS, PIN, CRIMP REMOVABLE ,CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, (SERIES B)
(R) FITTING, INSERT, FLUID CONNECTION, MS33649 BOSS TO RING LOCKED BOSS
(R) Gasket-37 Degree Flared Tube Fitting, Copper, AMS 4500
(R) Gasket-37 Degree Flared Tube Fitting, Nickel, AMS 5553
(R) HYDROCARBON FUEL RESISTANT, TUBE FITTING, O-RING MOLDED FROM AMS-P-5315 RUBBER
(R) INSERT - CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 1.5 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 2 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 3 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, STRAIGHT STUD LOCKING, 2.5 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, STRAIGHT, STUD LOCKING, 1.5 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, STRAIGHT, STUD LOCKING, 2 DIA NOM LENGTH
(R) INSERT - CRES HELICAL COIL FINE THREAD, STRAIGHT, STUD LOCKING, 3 DIA NOM LENGTH
(R) INSERT \x96 CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 2.5 DIA NOM LENGTH
(R) LOCKRING - FLUID CONNECTION BOSS INSERT, INTERNAL STRAIGHT THREAD
(R) Nut, Self-Locking, Double Hexagon, Reduced Envelope, AS7251
(R) O-RING MOLDED FROM AMS-R-7362 NITRILE RUBBER MATERIAL
(R) O-RING, SYNTHETIC LUBRICANT RESISTANT MOLDED FROM AMS-R-7362 RUBBER
(R) PACKING, PREFORMED, "O" RING, SYNTHETIC LUBRICANT RESISTANT
(R) PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT, "O" RING
(R) PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT, TUBE FITTING, "O" RING
(R) SCREW, MACHINE - HEXAGON HEAD, PD SHANK, CRES AMS5731 (UNS S66286), .164-36 UNJF-3A
(R) STUD - STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, .1900-32 UNJF-3A X .1900-32 UNJF-3A
(R) STUD - STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, .250-28 UNJF-3A X .250-28 UNJF-3A
(R) STUD - STRAIGHT, KEY LOCKED, CRES (SIMILAR TO UNS S66286) .3125-24 UNJF X .3125-24 UNJF
(R) STUD, STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, .3125-24 UNJF-3A X .3125-24 UNJF-3A
(R) STUD, STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, .3750-24 UNJF-3A X .3750-24 UNJF-3A
Acceptance Criteria - Magnetic Particle, Fluorescent Penetrant, and Contrast Dye Penetrant Inspection
Acceptance Criteria-Magnetic Particle, Fluorescent Penetrant, and Contrast Dye Penetrant Inspection
Accessories for masonry construction
Acoustics - Method for the determination of airborne noise emitted by household and similar electrical appliances, Part 1: General requirements
Acoustics - Method for the determination of airborne noise emitted by household and similar electrical appliances, Part 2: Particular requirements for dishwashers
Adequate electrical installations in domestic premises
Alarm systems for the elderly and other persons at risk
Aluminium ores - Chemical analysis, Part 2: Determination of the moisture content of bulk material (ISO 9033:1989, MOD)
Aluminium ores - Chemical analysis, Part 3: Determination of loss of mass at 1000\xb0C
Aluminium ores - Determination of the moisture content of bulk material
Ambient air - Guide for measurement of horizontal wind for air quality applications
Ambient air - Guide for the siting of sampling units
Approval and test specification - Definitions and general requirements for electrical materials and equipment
Assembly of Stowage - Signal Lamp (Horizontal Base)
Assembly, Push Button Cover
Axis Pin for Catch (Flush Filler Cap)
B.S4 Chain (\xbd\x94 Pitch) & Fittings Assembly Code
Base Plate - Stowage, Signal Lamp
Batch-type washer/disinfectors for health care facilities
Blanking Cap for 1 1/2\x94 Fuel Coupling
Blanking Cap for 2 1/2\x94 Fuel Coupling
Bolt - \x93Phillip\x92s\x94 Mushroom Head
Bolt - \x93Phillip\x92s\x94 Round Head
BOLT HEADS, HEXAGON - AIRCRAFT ENGINE
Bolt, 90\xb0 Countersunk Head (Stainless Steel)
Bolt, Close Tolerance - Double Hexagon Extended Washer Head. BS HR650, .4375-20 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Double Hexagon Extended Washer Head. BS S159, .4375-29 UNJF-3A.MOD.BS4084
Bolt, Close Tolerance - Double Hexagon Extended Washer Head. BS S159, .500-20 UNJF-3A.MOD.BS4084
Bolt, Externally Relieved Body - Dee Head, BS S159, .3125-24 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, BS S159, .375-24 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, BS S159, .4375-20 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, BS S159, .500-20 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077 10(.190)-32 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077, .250-28 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077, .3125-24 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077, .375-24 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077, .4375-20 UNJF-3A BS4084
Bolt, Externally Relieved Body - Dee Head, DTD5077, .500-20 UNJF-3A BS4084
Bolt, for Blanking Cap
Bolt, Machine - Double Hexagon Extended Washer Head, BS S159, .4375-20 UNJF-3A.BS4084
Bolt, Machine - Double Hexagon Extended Washer Head, BS S159, .500-20 UNJF-3A.BS4084
Bolt, Machine - Double Hexagon Extended Washer Head, HR601, .4375-20 UNJF-3A.BS4084
Bolt, Machine - Double Hexagon Extended Washer Head, HR601, .500-20 UNJF-3A.BS4084
Bolt, Machine - Double Hexagon Extended Washer Head, HR650, .4375-20 UNJF-3A.BS4084
Bolt, Machine - Double Hexagon Extended Washer Head, HR650, .500-20 UNJF-3A.BS4084
BOLT, MACHINE - HEXAGON HEAD, PD SHANK, CORROSION AND HEAT RESISTANT STEEL UNS S66286, .1900-32UNJF-3A
BOLT, MACHINE - HEXAGON HEAD, PD SHANK, CORROSION AND HEAT RESISTANT STEEL UNS S66286,.2500-28 UNJF-3A
Bolt, Machine-Hexagon Head, PD Shank, CRES AMS 5731, .190-32 UNJF-3A
Bolt, Machine-Hexagon Head, PD Shank, CRES AMS 5731, .250-28 UNJF-3A
Bolt, Mild Steel. - \x93Phillips\x94 120\xba Countersunk Head
Bolt, Mild Steel. - \x93Phillips\x94 90\xba Countersunk Head
Bolt, Mild Steel. - \x93Phillips\x94 Mushroom Head
Bolt, Mild Steel. - \x93Phillips\x94 Raised 120\xba Countersunk Head
Bolt, Mild Steel. - \x93Phillips\x94 Raised 90\xba Countersunk Head
Bolt, Mild Steel. - \x93Phillips\x94 Round Head
Bolt, Mushroom Head (Stainless Steel)
Bolt, Raised 90\xb0 Countersunk Head (Stainless Steel)
Bolt, Round Head (Stainless Steel)
Bolts, Screws and Studs, Screw Thread Requirements
Bolts, Screws, and Studs, Geometric Control Requirements
Bolts, Screws, and Studs, Screw Thread Requirements
Bonding Lead 1/4\x94
Bonding Lead 4BA & 2BA - 1/4\x94
Bonding Lead 4BA & 2BA
Bonding Lug - 1/4\x94
Bonding Lug 2BA or 4BA
Bracket
Brake Lock Lever for Pilot\x92s Control Wheel
Brake Lock Shaft for Pilot\x92s Control Wheel
Brake Lock Spring for Pilot\x92s Control Wheel
Cable and Conductor Tables Imperial Units (Supplement to AS 3000-1981)
Chain Assembly (for Blanking Cap)
Chain Assembly, for Blanking Cap
Chain Rivet
Cleaning and sanitizing of plant and equipment in the egg handling and processing industry
Cleaning and sanitizing of plant and equipment in the meat processing industry
Cleaning and sanitizing of plant and equipment in the poultry meat processing industry
Cleaning and sanitizing of plant and equipment in the seafood industry
Close Tolerance Rivet (120\xb0 Countersunk Head)
Close Tolerance Rivet (90\xb0 Countersunk Head)
Connector, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Contacts, Socket, Crimp Removable, (for MIL-C-29600 Series B)
Connector, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts, Backshell, Shield Terminating (Series A and B)
CONNECTOR, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, BACKSHELL, SHIELD TERMINATING, (SERIES A AND B)
CONNECTOR, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, SEALING PLUG, SIZE 8, (SERIES A)
CONNECTOR, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENTAL RESISTANT, REMOVABLE CRIMP CONTACT, BACKSHELL 45\xb0, SELF LOCKING (SERIES A AND B)
CONNECTOR, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENTAL RESISTANT, REMOVABLE CRIMP CONTACTS, BACKSHELL 90\xb0, SELF LOCKING (SERIES A AND B)
CONNECTOR, RECEPTACLE, ELECTRIC, WALL MOUNTING, SOLDER CONTACTS, AN TYPE
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, CONTACTS, PIN, CRIMP REMOVABLE, (SERIES B)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, CONTACTS, SOCKET, CRIMP REMOVABLE, (FOR MIL-C-29600 SERIES B)
Connectors, Electrical, Circular, Miniature, Composite, High Density, Quick Coupling, Environment Resistant, Removable Crimp Contacts Associated Hardware, General Specification For
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, PLUG (SERIES A)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, PLUG (SERIES B)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES A)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, FLANGED (SERIES B)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, JAM NUT (SERIES A)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, RECEPTACLE, JAM NUT (SERIES B)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENTAL RESISTANT, REMOVABLE CRIMP CONTACTS, STOWAGE RECEPTACLE (SERIES B)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, SELF LOCKING, ENVIRONMENTAL RESISTANT, REMOVABLE CRIMP CONTACTS, DUST COVER (SERIES A)
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, THREADED, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, NUT, HEXAGON, CONNECTOR MOUNTING
Copper sulfide concentrates - Determination of copper content - Electrogravimetric method
COVER, FLIGHT - GOVERNOR MOUNTING PAD
Cover, Flight-Governor Mounting Pad
Decorative thermosetting laminated sheets
Dental materials - Water-based dental cements
Domestic solid fuel burning appliances - Installation
Earth-moving machinery - Basic shapes and dimensions - Dimensions of fuel filler opening
Earth-moving machinery - Basic shapes and dimensions - Drain, fill and level plugs
Earth-moving machinery - Basic shapes and dimensions - General introduction and listing
Earth-moving machinery - Basic shapes and dimensions - Plough bolt heads
Earth-moving machinery - Basic shapes and dimensions, Part 3: Lubrication fittings - Nipple type
Earth-moving machinery - Basic shapes and dimensions, Part 4: Tractors with dozer, graders, tractor-scrapers - Cutting edges
Earth-moving machinery - Basic shapes and dimensions, Part 6: Dozer end bits - Hole specification
Earth-moving machinery - Human dimensions - General introduction and listing
Earth-moving machinery - Human dimensions - Minimum access
Earth-moving machinery - Human dimensions - Physical dimensions of operators and minimum operator space envelope
Earth-moving machinery - Human dimensions - Seat index point
Earth-moving machinery - Instrumentation and operator's controls - General introduction and listing
Earth-moving machinery - Instrumentation and operator's controls - Operating instrumentation
Earth-moving machinery - Instrumentation and operator's controls - Service instrumentation
Earth-moving machinery - Instrumentation and operator's controls - Symbols
Earth-moving machinery - Instrumentation and operator's controls - Zones of comfort and reach for controls
Earth-moving machinery - Instrumentation and operator's controls, Part 1: Excavators - Operator's controls
Earth-moving machinery - Instrumentation and operator's controls, Part 6: Crawler tractors and crawler loaders - Operator's controls
Earth-moving machinery - Nomenclature - Basic types
Earth-moving machinery - Nomenclature - General introduction and listing
Earth-moving machinery - Nomenclature - Tractors
Earth-moving machinery - Nomenclature, Part 2.1: Dimensions and symbols - Base machine
Earth-moving machinery - Nomenclature, Part 2.2: Dimensions and symbols - Equipment
Earth-moving machinery - Nomenclature, Part 4: Loaders - Terminology and commercial specifications
Earth-moving machinery - Nomenclature, Part 5: Dumpers - Terminology and commercial specifications
Earth-moving machinery - Nomenclature, Part 6: Tractor-scrapers - Terminology and commercial specifications
Earth-moving machinery - Nomenclature, Part 7: Graders - Terminology and commercial specifications
Earth-moving machinery - Operation and maintenance - Common maintenance and adjustment tools
Earth-moving machinery - Operation and maintenance - Format and content of manuals
Earth-moving machinery - Operation and maintenance - General introduction and listing
Earth-moving machinery - Operation and maintenance - Guide to procedure for operator training
Earth-moving machinery - Operation and maintenance - Preservation and storage
Earth-moving machinery - Operation and maintenance - Training of mechanics
Earth-moving machinery - Operation and maintenance, Part 2: Common repair tools - Mechanical pullers and pushers
Earth-moving machinery - Rated loads and volumetric ratings - General introduction and listing
Earth-moving machinery - Rated loads and volumetric ratings - Rated operating load for crawler and wheel loaders
Earth-moving machinery - Rated loads and volumetric ratings, Part 2: Dumper bodies - Volumetric rating
Earth-moving machinery - Rated loads and volumetric ratings, Part 3: Elevating scrapers - Volumetric ratings
Earth-moving machinery - Rated loads and volumetric ratings, Part 4: Tractor-scraper - Volumetric rating
Earth-moving machinery - Rated loads and volumetric ratings, Part 5: Loader and front loading excavator buckets - Volumetric ratings
Earth-moving machinery - Rated loads and volumetric ratings, Part 6: Hydraulic excavators - Hoe type buckets - Volumetric ratings
Earth-moving machinery - Safety - General introduction and listing
Earth-moving machinery - Safety, Part 1: Wheeled machines - Brakes
Earth-moving machinery - Safety, Part 2: Guards and shields - Definitions and specifications
Earth-moving machinery - Safety, Part 3: Roller compactors - Brake systems
Earth-moving machinery - Tests and measurements - Determination of ground speed
Earth-moving machinery - Tests and measurements - General introduction and listing
Earth-moving machinery - Tests and measurements - Measurement of drawbar pull
Earth-moving machinery - Tests and measurements - Measurement of the dimensions of whole machines with their equipment
Earth-moving machinery - Tests and measurements - Measurement of the masses of whole machines, their equipment and components
Earth-moving machinery - Tests and measurements - Measurement of tool movement time
Earth-moving machinery - Tests and measurements - Measurement of turning dimensions of wheeled machines
Earth-moving machinery - Tests and measurements, Part 10: Loaders - Measurement of tool forces and tipping loads
Earth-moving machinery - Tests and measurements, Part 2: Method for locating the centre of gravity
Earth-moving machinery - Tests and measurements, Part 4: Hydraulic excavators - Measurement of tool forces
Earth-moving machinery - Tests and measurements, Part 6: Operator seat - Transmitted vibration
Electrical equipment for coal mines- High voltage circuit breaking and isolating devices for voltages up to 11 000 V a.c.
Electrical installations - Construction and demolition sites
Electrical installations - Electric fences
Electrical installations - Emergency power supplies in hospitals
Electrical installations - Extra-low voltage (d.c.) power supplies in public telecommunications networks
Electrical installations - Extra-low voltage d.c. power supplies within public telecommunications networks
Electrical installations - Marinas and pleasure craft at mains voltage
Electrical installations - Patient treatment areas of hospitals and medical and dental practices - Commissioning Test Report No. 1 - Body-protected electrical areas
Electrical installations - Secondary batteries installed in buildings - Vented cells
Electrical installations - Secondary batteries installed in buildings, Part 2: Sealed cells
Electrical installations - Secondary batteries installed in buildings
Electrical installations - Selection of cables - Cables for alternating voltages up to and including 0.6/1 kv
Electrical installations - Supply by generating set - Internal combustion engine driven sets
Electrical installations - Surface mines and associated processing plant - Operating requirements
Electrical installations - Wiring systems for specific applications
Electrical installations for outdoor sites under heavy conditions (including open-cast mines and quarries) - General protection requirements
Electrical installations for outdoor sites under heavy conditions (including open-cast mines and quarries) - General requirements for equipment and ancillaries
Electrical installations for outdoor sites under heavy conditions (including open-cast mines and quarries) - Requirements for the installation
Electrical installations for outdoor sites under heavy conditions (including open-cast mines and quarries) - Scope and definitions
Electrical installations of tents and similar temporary structures for domestic purposes
End Piece for Pilot\x92s Control Wheel
FITTING, INSERT, FLUID CONNECTION, MS33649 BOSS TO RING LOCKED BOSS
Fixed fire protection installations - Pumpset systems
Flanged Adaptor - Forging
Fluid power systems and components - Metric ports - Dimensions and design
G.A. Flanged Half for 1 1/2\x94 Fuelling Coupling (non-self Sealing Type)
G.A. Flanged Half for 1 1/2\x94 Re-Fuelling Coupling (Self Sealing Type)
G.A. Flanged Half for 2 1/2\x94 Re-Fuelling Coupling (Open Ended Type)
G.A. Flanged Half for 2 1/2\x94 Re-Fuelling Coupling (Self Sealing Type)
Gasket - 37 Degree Flared Tube Fitting, Copper, AMS 4500
Gasket - 37 Degree Flared Tube Fitting, Nickel - AMS 5553
GASKET - 37\xb0 FLARED TUBE FITTING, COPPER, AMS4500
GASKET - 37\xb0 FLARED TUBE FITTING, NICKEL, AMS 5553
GASKET - 37\xb0 FLARED TUBE FITTING, NICKEL, AMS5553
Gasket-37 Degree Flared Tube Fitting, Copper, AMS 4500
Gasket-37 Degree Flared Tube Fitting, Nickel, AMS 5553
Gasket-37 Degrees Flared Tube Fitting, Nickel, AMS 5553
Gears - Spur and helical - Guide to specification and rating
General conditions of contract for the supply of equipment with or without installation (AS 2987-1987) - Together with form of formal instrument of agreement ( AS 2988-1987 )
High voltage a.c. switchgear and controlgear - Vacuum interrupters - High voltage testing - Protection of personnel from X-ray emission
Hook, Filler Cap Chain
HYDROCARBON FUEL RESISTANT, TUBE FITTING, O-RING MOLDED FROM AMS-P-5315 RUBBER
Industrial clothing
Industrial fans - Determination of performance characteristics (known as the SAA Fan Test Code)
Industrial robot systems - Safe design and usage
Information processing systems - Data communications - Network service definition - Supplement 1 - Network layer addressing (Supplement to AS 2994-1987)
Information processing systems - Data communications - Network service definition - Supplement 2 - Additional features of the network service (Supplement to AS 2994-1987)
Information processing systems - Data communications - Network service definition
Information technology - Telecommunications bonding networks for buildings and other structures
Insert - CRES Helical Coil Fine Thread, Locking (Low Friction Systems) 1.5 Dia Nom Length
INSERT - CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 2.5 DIA NOM LENGTH
INSERT - CRES HELICAL COIL FINE THREAD, LOCKING (LOW FRICTION SYSTEMS) 3 DIA NOM LENGTH
Insert - CRES Helical Coil Fine Thread, Straight Stud Locking, 1.5 Dia Nom Length
Insert - CRES Helical Coil Fine Thread, Straight Stud Locking, 2 Dia Nom Length
INSERT - CRES HELICAL COIL FINE THREAD, STRAIGHT STUD LOCKING, 2.5 DIA NOM LENGTH
Insert - CRES Helical Coil Fine Thread, Straight Stud Locking, 3 Dia Nom Length
Insert for Press Button - Pilot\x92s Control Wheel
INSTALLATION - MULTIPLE TUBE DETACHABLE CUSHION CLAMP (STABILIZED TYPE)
INSTALLATION - MULTIPLE TUBE DETACHABLE CUSHION CLAMP
Installation-Multipl e Tube Detachable Cushion Clamp
Insulating mats for electrical purposes
Insulators - Porcelain and glass for overhead power lines - Voltages greater than 1000 V a.c., Part 1: Test methods
Insulators - Porcelain and glass for overhead power lines - Voltages greater than 1000 V a.c., Part 2: Characteristics
Insulators-Porcelain and glass for overhead power lines - Voltages greater than 1000 V a.c., Part 3: Couplings
Labelling of compressed gas cylinders
Laboratory construction
Laboratory glassware - Straight-bore glass stopcocks for general purposes
Lock Washer. Brake Lock Adjustment
Locking Flange
Locking Screw \x96 Die Casting
Locking Spring (for Blanking Cap)
Locking Spring, for Blanking Cap
Methods for the analysis of copper sulphide concentrates, Part 1: Determination of copper (short iodide titrimetric method)
Methods for the analysis of copper sulphide concentrates, Part 2: Determination of gold (fire assay method)
Methods of test for synthetic sporting surfaces - Determination of abrasion resistance
Methods of test for synthetic sporting surfaces - Determination of chemical resistance
Methods of test for synthetic sporting surfaces - Determination of heat ageing
Methods of test for synthetic sporting surfaces - Determination of impact resistance
Methods of test for synthetic sporting surfaces - Determination of low temperature impact resistance
Methods of test for synthetic sporting surfaces - Determination of ozone resistance
Methods of test for synthetic sporting surfaces - Determination of rebound resilience
Methods of test for synthetic sporting surfaces - Determination of resistance to delamination
Methods of test for synthetic sporting surfaces - Determination of resistance to fatigue
Methods of test for synthetic sporting surfaces - Determination of resistance to indentation
Methods of test for synthetic sporting surfaces - Determination of resistance to staining
Methods of test for synthetic sporting surfaces - Determination of scratch resistance
Methods of test for synthetic sporting surfaces - Determination of spike resistance
Methods of test for synthetic sporting surfaces - Determination of stiffness
Methods of test for synthetic sporting surfaces - Determination of tear resistance
Methods of test for synthetic sporting surfaces - Determination of water absorption
Methods of test for synthetic sporting surfaces - Determination of water resistance
Methods of test for synthetic sporting surfaces - Determination of withdrawal force of tufts or loops
Methods of test for synthetic sporting surfaces - Test for slip resistance
Methods of test for synthetic sporting surfaces - Test for spin
Methods of test for synthetic sporting surfaces, Method 2: Determination of rolling resistance
Methods of testing thermosetting laminated sheet, Method 10: Method for determining resistance to colour change in artificial light
Methods of testing thermosetting laminated sheet, Method 11: Method for determining resistance to cigarette burns
Methods of testing thermosetting laminated sheet, Method 12: Method for determining formability (using radiant heat)
Methods of testing thermosetting laminated sheet, Method 13: Method for determining resistance to blistering
Methods of testing thermosetting laminated sheet, Method 1: Method for determining thickness
Methods of testing thermosetting laminated sheet, Method 2: Method for assessing appearance
Methods of testing thermosetting laminated sheet, Method 3: Method for determining resistance to surface wear
Methods of testing thermosetting laminated sheet, Method 4: Method for determining resistance to immersion in boiling water
Methods of testing thermosetting laminated sheet, Method 5: Method for determining resistance to dry heat
Methods of testing thermosetting laminated sheet, Method 6: Method for determining dimensional stability
Methods of testing thermosetting laminated sheet, Method 7: Method for determining resistance to impact
Methods of testing thermosetting laminated sheet, Method 8: Method for determining resistance to cracking
Methods of testing thermosetting laminated sheet, Method 9: Method for determining resistance to staining
NUT, SELF-LOCKING, DOUBLE HEXAGON, REDUCED ENVELOPE, AMS 7251
NUT, SELF-LOCKING, DOUBLE HEXAGON, REDUCED ENVELOPE, AMS7251
NUT, SELF-LOCKING, DOUBLE HEXAGON, REDUCED ENVELOPE, AS7251
Occluded-ear simulator for the measurement of earphones coupled to the ear by ear inserts
Packing Washer (Flush Filler Cap)
PACKING, PREFORMED - AMS7280 - SEAL
PACKING, PREFORMED - AMS7280, \x91O\x92 RING
Packing, Preformed, "O" Ring, Synthetic Lubricant Resistant
Packing, Preformed, Hydocarbon Fuel Resistant, "O" Ring
Packing, Preformed, Hydocarbon Fuel Resistant, Tube Fittings, "O" Ring
PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT, "O" RING
PACKING, PREFORMED, HYDROCARBON FUEL RESISTANT, \x93O\x94 RING
Packing, Preformed-AMS 7280, 'O' Ring
Packing, Preformed-AMS 7280-Seal
Pilot's Control Wheel Assembly\x92s
Pilot's Control Wheel Brake Assembly (Horn Type)
Pilot's Control Wheel Brake Assembly (Spade Type)
Pilot's Control Wheel
Plastics pipes and fittings for gas reticulation - Polyamide - Fittings
Plastics pipes and fittings for gas reticulation - Polyamide compounds for manufacture
Plastics pipes and fittings for gas reticulation - Polyamide
Plastics pipes and fittings for gas reticulation, Part 1: Polyamide pipes
PLATE, MODIFICATION RECORD
Plate, Serial Record
Plug, Machine Thread- AMS 5646, Metal Gasket, Silver Plated, Reduced Diameter Thread
Plug, Machine Thread-AMS 5646, Metal Gasket, Reduced Diameter Thread
Prepainted metal products for household appliances - Performance requirements
Press Button - Pilot\x92s Control Wheel
PRODUCT SPECIFICATION - PROPELLANT, DOUBLE-BASE, NOSIH-AA-6
Propylene copolymer compounds for the manufacture of pressure pipe and fittings
Propylene copolymer pressure pipe
Qualification of arc-welders for welding of steels
Quality systems for engineering and construction projects
RING - BACK UP, BOSS CONNECTION, POLYTETRAFLUORETHYLE NE
Ring Nut - 0.625\x94 DIA.
Ring Nut - 0.750\x94 DIA.
Ring Nut - 0.875\x94 DIA.
Ring Nut - 1.000\x94 DIA.
Ring Nut - 1.125\x94 DIA.
Ring Nut - 1.250\x94 DIA.
Ring Nut - 1.375\x94 DIA.
Ring Nut - 1.500\x94 DIA.
Ring Nut - 1.625\x94 DIA.
Ring Nut - 1.750\x94 DIA.
Ring Nut - 1.875\x94 DIA.
Ring Nut - 2.000\x94 DIA.
Ring Nut - 2.125\x94 DIA.
Ring Nut - 2.250\x94 DIA.
Ring Nut - 2.375\x94 DIA.
Ring Nut - 2.500\x94 DIA.
Ring Nut - 2.625\x94 DIA.
Ring Nut - 2.750\x94 DIA.
Ring Nut - 2.875\x94 DIA.
Ring Nut - 3.000\x94 DIA.
Ring Nut - 3.125\x94 DIA.
Ring Nut - 3.250\x94 DIA.
Ring Nut - 3.375\x94 DIA.
Ring Nut - 3.500\x94 DIA.
Ring Nut - 3.625\x94 DIA.
Ring Nut - 3.750\x94 DIA.
Ring Nut - 3.875\x94 DIA.
Ring Nut - 4.000\x94 DIA.
Rules for electrical wiring and equipment in electromedical treatment areas of hospitals (known as the SAA code for electrical installations in electromedical treatment areas)
Rules for the electrical equipment of buildings, structures and premises, Part 1: Wiring methods (known as the SAA Wiring Rules)
Rules for the electrical installations of caravans and caravan parks (known as the SAA code for electrical installations of caravans and caravan parks
Rules for the electrical installations of shows and carnivals
Screw - \x91Phillips' 120\xb0 Countersunk Head
Screw - \x91Phillips' 90\xb0 Countersunk Head
Screw - \x91Phillips' Mushroom Head
Screw - \x91Phillips' Raised 120\xb0 Countersunk Head
Screw - \x91Phillips' Raised 90\xb0 Countersunk Head
Screw - \x91Phillips' Round Head
SCREW HEADS, FLAT FILLISTER - AIRCRAFT ENGINE
Screw, Machine - Hexagon Head, PD Shank, CRES AMS 5731, .164-36 UNJF-3A
Seal Retainer
Sealing Cap
Selection and use of emergency procedure guides for the transport of dangerous goods (known as the SAA EPG guidebook)
Serially produced pressure vessels
Shipbuilding - Embarkation ladders
Shipbuilding - Pilot ladders
Solar photovoltaic modules - Performance requirements
Solar water heaters - Test for thermal performance - Outdoor test
Solderless connections, Part 1: Solderless wrapped connections - General requirements, test methods and practical guidance
Spark Plug-Spring Contact for High Voltage
Spark Plugs, Aircraft Engine-18mm Short Reach Shielded (Cancelled August 1996)
Spindle for Brake Lock
Spring (for re-fuelling Coupling)
Standard voltages - Alternating (50 Hz) and direct
Stowage - Signal Lamp (Vertical Base)
STUD - STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, .2500-28 UNJF-3A X .2500-28 UNJF-3A
STUD - STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, UNS G87400 .1900-32 UNJF-3A X .1900-32 UNJF-3A
STUD - STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, UNS G87400 .2500-28 UNJF-3A X .2500-28 UNJF-3A
STUD - STRAIGHT, KEY LOCKED, CRES (UNS S66286) .3750-24 UNJF X .3750-24 UNJF
Stud - Straight, Key Locked, CRES AMS 5731 .250-28 UNJF X .250-28 UNJF
Stud - Straight, Key Locked, CRES AMS 5731 .3125-24 UNJF X .3125-24 UNJF
Stud - Straight, Key Locked, CRES AMS 5731 .375-24 UNJF X .375-24 UNJF
STUD - STRAIGHT, KEY LOCKED, CRES AMS5731 .250-28 UNJF X .250-28 UNJF
STUD - STRAIGHT, KEY LOCKED, CRES UNS S66286 .1900-32 UNJF X .1900-32 UNJF
Stud - Straight, Key Locked, Steel .250-28 UNJF X .250-28 UNJF
Stud - Straight, Key Locked, Steel .3125-24 UNJF X .3125-24 UNJF
Stud - Straight, Key Locked, Steel .325-24 UNJF X .375-24 UNJF
STUD, STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, UNS G87400 .3125-24 UNJF-3A X .3125-24 UNJF-3A
STUD, STRAIGHT, KEY LOCKED, CADMIUM PLATED, STEEL, UNS G87400 .3750-24 UNJF-3A X .3750-24 UNJF-3A
Stud-Straight, Key Locked, Steel .190-32 UNJF X .190-32 UNJF
Supplement No 1 (1976) to AS 3000, Part 1-1976 - Cable and Conductor Tables Imperial Units
Support - Stowage (Vertical) Signal Lamp
Surface Texture, Roughness, Waviness and Lay
Suspended ceilings, recessed luminaires and air diffusers - Interface requirements for physical compatibility
Switch Assembly - Pilot\x92s Control Wheel
Switch Assembly for Pilot\x92s Control Wheel
Switch Body - Pilot\x92s Control Wheel
Switch Contact Screw for Pilot\x92s Control Wheel
Switch Cover - Pilot\x92s Control Wheel
Switch Plate - Pilot\x92s Control Wheel
Switch Spring for Pilot\x92s Control Wheel
Symbols for graphical representation of coal seams and associated strata
Tab
Telecommunications installations - Administration of communications cabling systems, Part 1: Basic requirements
Telecommunications installations - Coaxial cables for telecommunications applications - Cables for connection to carrier networks
Telecommunications installations - Integrated communications cabling systems for commercial premises
Telecommunications installations - Optical fibre cables for telecommunications applications - Cables for connection to carrier networks
Telecommunications installations - Telecommunications pathways and spaces for commercial buildings
Telecommunications installations - Twisted pair cables for telecommunications applications - Cables for connection to carrier networks
Test methods - Guide to the format, style and content
Textiles - Coated fabrics for tarpaulins
The electrical installations of buildings, structures and premises (known as the SAA Wiring Rules)
The storage and handling of liquefied chlorine gas
Traffic signal mast arms
Unplasticized polyvinyl chloride (UPVC) wall cladding - General installation requirements
Unplasticized polyvinyl chloride (UPVC) wall cladding
Unplasticized PVC (UPVC) pipes for pressure applications - Compatible with cast iron pipe outside diameters - Pipes
Unplasticized PVC (UPVC) pipes for pressure applications - Compatible with cast iron pipe outside diameters - Post-formed bends
Unplasticized PVC (UPVC) pipes for pressure applications - Compatible with cast iron pipe outside diameters - Rubber ring joints
Valve (for re-fuelling Coupling)
Valve Retainer
Vibration and shock - Dynamic characteristics of the human body - Driving point impedance of the human body
Vibration and shock - Human response vibration-measuring instrumentation
Vibration and shock - Isolators - Procedure for specifying characteristics
Washer/disinfectors for hospital utensils
Waters - Determination of filtrable magnesium - Flame atomic absorption spectrometric method
Wheelchair occupant restraint assemblies for motor vehicles
Wire, Electrical, Stranded, Uninsulated Copper, Copper Alloy, or Aluminum, or Thermocouple Extension, General Specification For
Workplace air quality - Sampling and analysis of volatile organic compounds by solvent desorption/gas chromatography, Part 1: Pumped sampling method
Workplace air quality - Sampling and analysis of volatile organic compounds by solvent desorption/gas chromatography, Part 2: Diffusive sampling method
Workplace atmospheres - Method for sampling and gravimetric determination of respirable dust
Workplace atmospheres - Organic vapours - Sampling by solid adsorption techniques

<< Prev Next >>