Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 234 235 236 237 238 239 240 241 242 243 244 245 246 250 260 270 280 290 300 350 400 450 500 550 600 1000 1500 1620
Product Name Notes
(R) ELBOW ASSEMBLY, 45\xb0, RETAINED NUT, SHORT FLARELESS
(R) FEMALE FERRULE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, BUTT WELDED
(R) FEMALE FERRULE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, SWAGED
(R) FITTING ASSEMBLY, CAP, HOLLOW END, ACORN, SHORT FLARELESS
(R) FITTING, ELBOW, 45 DEGREE, REDUCER, BULKHEAD, FLARELESS AND SHORT FLARELESS
(R) FITTING, ELBOW, 45\xb0, BULKHEAD, SHORT FLARELESS
(R) FITTING, ELBOW, 45\xb0, REDUCER AND NON-REDUCER, BULKHEAD, FLARELESS AND SHORT FLARELESS
(R) FITTING, ELBOW, 45\xb0, REDUCER, FLARELESS AND SHORT FLARELESS
(R) FITTING, ELBOW, 90\xb0, REDUCER, BULKHEAD, FLARELESS AND SHORT FLARELESS
(R) FITTING, ELBOW, 90\xb0, REDUCER, FLARELESS AND SHORT FLARELESS
(R) FITTING, ELBOW, 90\xb0, SHORT FLARELESS
(R) FITTING, TEE, BULKHEAD AND BOSS ON RUN, SHORT FLARELESS
(R) FITTING, TEE, BULKHEAD ON RUN, BOSS ON SIDE, SHORT FLARELESS
(R) FITTING, TEE, REDUCER, BULKHEAD ON RUN, FLARELESS AND SHORT FLARELESS
(R) FITTING, TEE, REDUCER, BULKHEAD ON SIDE, FLARELESS AND SHORT FLARELESS
(R) FITTING, TEE, REDUCER, FLARELESS AND SHORT FLARELESS
(R) FITTING, UNION, BULKHEAD, SHORT FLARELESS
(R) FITTING, UNION, REDUCER/EXPANDER BULKHEAD, FLARELESS AND SHORT FLARELESS
(R) Gland Design, O-ring and Other Elastomeric Seals
(R) Gland Design, O-ring and Other Seals
(R) Hose Assembly, Lined Silicone, 125 psi, Fixed Cavity Coupling, Potable Water, Straight Male to 45 Degree Male
(R) Hose Assembly, Lined Silicone, 125 psi, Fixed Cavity Coupling, Potable Water, Straight Male to 90 Degree Male
(R) Hose Assembly, Lined Silicone, 125 psi, Fixed Cavity Coupling, Potable Water, Straight Male to Straight Male
(R) Hose Assembly, Polytetrafluoroethyl ene, PARA Aramid Reinforced, Heavy-Duty, 275 Degree F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 45 Degree to 45 Degree
(R) Hose Assembly, Polytetrafluoroethyl ene, PARA Aramid Reinforced, Heavy-Duty, 275 Degree F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 45 Degree to 90 Degree
(R) Hose Assembly, Polytetrafluoroethyl ene, PARA Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 90 Degree to 90 Degree
(R) Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3,000 psi, 275 \xb0F, Heavy Duty, Aircraft Hydraulic Systems
(R) Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000 psi, 275 Degrees F, Heavy Duty, Aircraft Hydraulic Systems
(R) Male Ferrule, Threadless - Flexible, Fixed Cavity, Self-Bonding, Butt Welded
(R) NUT, SHORT FLARELESS
(R) SLEEVE, TUBE END, ACORN TO WELD, SHORT FLARELESS
(R) TEE ASSEMBLY, RETAINED NUT ON RUN, SHORT FLARELESS
(R) TEE ASSEMBLY, RETAINED NUT ON SIDE, SHORT FLARELESS
1/4" Bore - Sediment Drain Valve
\x91P\x92 Section Rubber Seal (General Purpose)
Acoustic emission testing of fibreglass-insulated booms on elevating work platforms
Aerospace Standard, Gland Design, O-Ring and Other Elastomeric Seals
Anti-Spin Parachute Jettison Slip
Assembly of 500 G.P.H. Filter
Assembly of Filler Cap MK.11 with Vent
Assembly of Filler Cap MK.11 without Vent
Assembly of Filler Cap MK.II with Vent
Assembly of Filler Cap MK.II without Vent
Assembly of Filter Bowl (for 500 G.P.H. Filter) (used on AS4725)
Assembly of Firing Sleeve and Stowage for Signal Pistol
Assembly of Foot Pedal (Rudder Bar)
Automatic shut off valves and vent valves
Automatically operated valves for use with gas, Part 1: Shut-off valves
Automatically operated valves for use with gas, Part 2: Vent valves
Base - Earth Terminal 4 B.A.
Base - Earth Terminal 6 B.A.
Batch Qualification Procedure for Tensile Strength, Elongation and Specific Gravity of Polytetrafluoroethyl ene (PTFE) Resins, Virgin, Modified, Pigmented and Filled Compounds Used for Compression Molding
Biodegradable plastics - Biodegradable plastics suitable for composting and other microbial treatment
Body - Anti-Spin Parachute Jettison Slip
Bolts - Weldable (B.A. and B.S.F.)
Brake shoe assemblies and disc brake pad assemblies - Attachment
Cable Stud
Casing (called for on AS4630)
Ceramic tiles - Definitions, classification, characteristics and marking
Chain of custody for certified wood and forest products
Clamp, Loop, Aluminium Alloy Fluorosilicone Rubber Cushion (Imperial Dimensions)
Clamp, Loop, Aluminium Alloy, Fluorosilicone Rubber Cushion
Clamp, Loop, C.R. Steel, Fluorosilicone Rubber Cushion
Clamp, Loop, Corrosion Resistant Steel Fluorosilicone Rubber Cushion (Imperial Dimensions)
Clips Nylastic, Bushed
Clips
Coated abrasives - Abrasive rolls
Combination controls for gas
Commercial propane and commercial butane for heating purposes
Corner Washer (called for on AS4630)
Coupling Assembly, V-Band Sheet Metal Wide Flange, Pneumatic Tube
COUPLING, SHEET METAL, 40 DEGREES V-BAND, WIDE, STANDARD LATCH
COUPLING, SHEET METAL, 40\xb0 V-BAND, WIDE, STANDARD LATCH
Covers, Transport/Protective , for 20\xba Flanges (Metric)
Demand response capabilities and supporting technologies for electrical products, Part 3.1: Interaction of demand response enabling devices and electrical products - Operational instructions and connections for airconditioners
Design, construction and fit-out of food premises
Direct glazed automotive glass replacement - Light vehicles
Domestic diaphragm gas meters
Double Anchor Bolt - B.A. and B.S.F.
Drive-Accessory, 10" Bolt Circle
Drive-Accessory, 5" Bolt Circle
Drive-Accessory, 8" Bolt Circle
Earth-moving machinery - Machine-mounted forward and reverse audible warning alarm - Sound test method
Earth-retaining structures
Elbow - 135\xb0 - Nipple End, Male Nut Union (Steel)
Elbow - 90\xb0 - Nipple End, Male Nut Union (Steel)
Elbow Assembly, 135\xb0 - Nipple End, Male Nut Union (Steel)
Elbow Assembly, 45 Degree, Retained Nut, Short Flareless
ELBOW ASSEMBLY, 45\xb0, RETAINED NUT, SHORT FLARELESS
Elbow Assembly, 90 Degrees, Retainer Nut, Short Flareless
Elbow Assembly, 90\xb0 - Nipple End, Male Nut Union (Steel)
ELBOW ASSEMBLY, 90\xb0, RETAINER NUT, SHORT FLARELESS
Electric resistance welded steel pipe for pressure purposes
Electrical and electronic ignition devices for gas appliances
Electrogalvanized (zinc) coatings on ferrous hollow and open sections
Electrogalvanized (zinc) coatings on ferrous hollow sections
Electrogalvanized (zinc) coatings on ferrous open sections
Electronic flame safeguards and flame detectors
End Plate for Stirrup (Rudder Bar)
FEMALE FERRULE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, SWAGED
Ferrule, Female, Threadless Coupling - Fixed Cavity, Swaged
Ferrule, Threadless Coupling - Fixed Cavity, Butt Welded
Filler Cap
Filter Bowl (for 500 G.P.H. Filter) (used on AS4731)
Filter Bowl - Sub-Assembly (used on AS4726)
Filter Bowl Seat (for 500 G.P.H. Filter) (used on AS4731)
Fin (used on AS4726)
Fin Centre for Filter Pack Support (used on AS4726)
Fire safety audits
FITTING ASSEMBLY, CAP, HOLLOW END, ACORN, SHORT FLARELESS
Fitting Assembly, Cap, Short Flareless
FITTING ASSEMBLY, ELBOW, 45 DEGREE, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT
FITTING ASSEMBLY, ELBOW, 45\xb0, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT
FITTING ASSEMBLY, ELBOW, 90 DEGREE, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT
FITTING ASSEMBLY, ELBOW, 90 DEGREES, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT
FITTING ASSEMBLY, ELBOW, 90\xb0, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT
FITTING ASSEMBLY, TEE, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT ON RUN
FITTING ASSEMBLY, TEE, FLARELESS AND SHORT FLARELESS, REDUCER, RETAINED NUT ON SIDE
Fitting End, Acorn, Short Flareless, Design Standard
Fitting End, Bulkhead, External Thread, Short Flareless, Design Standard
FITTING END, EXTERNAL THREAD, SHORT FLARELESS, DESIGN STANDARD
FITTING END, INTEGRAL CENTERED WELD LIP, DESIGN STANDARD
Fitting End, Weld, Centered Lip, Design Standard
FITTING, ADAPTER, UNION AND REDUCER, SHORT FLARELESS TO BOSS
Fitting, Elbow, 45 Degree, Bulkhead, Short Flareless
Fitting, Elbow, 45 Degree, Reducer, Bulkhead, Flareless and Short Flareless
Fitting, Elbow, 45 Degree, Reducer, Flareless and Short Flareless
FITTING, ELBOW, 45\xb0, BULKHEAD, SHORT FLARELESS
FITTING, ELBOW, 45\xb0, REDUCER AND NON-REDUCER, BULKHEAD, FLARELESS AND SHORT FLARELESS
FITTING, ELBOW, 45\xb0, REDUCER, FLARELESS AND SHORT FLARELESS
FITTING, ELBOW, 90 DEGREE, BULKHEAD, SHORT FLARELESS
Fitting, Elbow, 90 Degree, Reducer, Bulkhead, Flareless and Short Flareless
Fitting, Elbow, 90 Degree, Reducer, Flareless and Short Flareless
Fitting, Elbow, 90 Degree, Short Flareless
FITTING, ELBOW, 90\xb0, BULKHEAD, SHORT FLARELESS
FITTING, ELBOW, 90\xb0, REDUCER FLARELESS AND SHORT FLARELESS
FITTING, ELBOW, 90\xb0, REDUCER, BULKHEAD, FLARELESS AND SHORT FLARELESS
FITTING, ELBOW, 90\xb0, SHORT FLARELESS
FITTING, PLUG, SHORT FLARELESS
FITTING, SLEEVE, FLARELESS, NONREDUCER AND REDUCER, SHORT ACORN TO WELD TUBE END
FITTING, TEE, BULKHEAD AND BOSS ON RUN, SHORT FLARELESS
FITTING, TEE, BULKHEAD ON RUN, BOSS ON SIDE, SHORT FLARELESS
FITTING, TEE, BULKHEAD ON RUN, SHORT FLARELESS
FITTING, TEE, BULKHEAD ON SIDE, SHORT FLARELESS
FITTING, TEE, REDUCER, BULKHEAD ON RUN, FLARELESS AND SHORT FLARELESS
FITTING, TEE, REDUCER, BULKHEAD ON SIDE, FLARELESS AND SHORT FLARELESS
FITTING, TEE, REDUCER, FLARELESS AND SHORT FLARELESS
FITTING, TEE, SHORT FLARELESS
FITTING, UNION, BULKHEAD, SHORT FLARELESS
FITTING, UNION, REDUCER, SHORT FLARELESS AND FLARELESS TO BOSS
Fitting, Union, Reducer/ Expander Bulkhead, Flareless and Short Flareless
FITTING, UNION, REDUCER/EXPANDER BULKHEAD, FLARELESS AND SHORT FLARELESS
FITTING, UNION, SHORT FLARELESS
FLANGE END, SOLID, WIDE DESIGN STANDARD
FLANGE, SHEET METAL, WIDE
FLANGE-ACCESSORY, 10" BOLT CIRCLE
Flange-Accessory, 5" Bolt Circle
Flange-Accessory, 8" Bolt Circle
FLANGE-ACCESSORY, 8\x94 BOLT CIRCLE
Flanged Bush
Flexible Strapping
Forest management - Economic, social, environmental and cultural criteria and requirements for wood production (known as The Australian Forestry Standard)
Framework for demand response capabilities and supporting technologies for electrical products
Fresh cut flowers and foliage - Australian and related flora - Anigozanthos (kangaroo paw)
Fresh cut flowers and foliage - Australian and related flora - Banksia
Fresh cut flowers and foliage - Australian and related flora - Caustis blakei (koala fern)
Fresh cut flowers and foliage - Australian and related flora - Chamelaucium (waxflower)
Fresh cut flowers and foliage - Australian and related flora - General and postharvest vase life requirements
Fresh cut flowers and foliage - Australian and related flora - Telopea (waratah)
Fresh cut flowers and foliage - Australian and related flora, Part 6: Ozothamnus diosmifolius syn. Helichrysum diosmifolium (rice flower)
Furniture - Fixed height chairs, Part 1: Safety and general requirements
Gas appliance regulators
Gas appliance standards - Definitions and calculations
Gas appliance thermostats
Gas distribution network management
Gasket-Spark Igniter
Generator Mounting Pad and Drive, 4 Bolt
Gland Design, O-Ring and Other Seals
Glycemic index of foods
Guide to cleaning and sanitizing of plant and equipment in the food industry
Guide to determining the equivalence of food microbiology test methods, Part 1: Qualitative tests
Guide to determining the equivalence of food microbiology test methods, Part 2: Quantitative tests
Guide to determining the equivalence of food microbiology test methods, Part 3: Confirmation tests
Guide to implementation of an electronic medical claim message for simplified billing in Australia
Guide to the prevention, handling and resolution of disputes
Guidelines for fire safety audits for buildings
Heavy road vehicles - Electrical connectors for articulated vehicles
High chairs - Safety requirements
HOSE ASSEMBLY, LINED SILICONE, 125 PSI, FIXED CAVITY COUPLING, POTABLE WATER, STRAIGHT MALE TO 45 DEGREES MALE
HOSE ASSEMBLY, LINED SILICONE, 125 PSI, FIXED CAVITY COUPLING, POTABLE WATER, STRAIGHT MALE TO 45\xb0 MALE
HOSE ASSEMBLY, LINED SILICONE, 125 PSI, FIXED CAVITY COUPLING, POTABLE WATER, STRAIGHT MALE TO 90 DEGREES MALE
HOSE ASSEMBLY, LINED SILICONE, 125 PSI, FIXED CAVITY COUPLING, POTABLE WATER, STRAIGHT MALE TO 90\xb0 MALE
HOSE ASSEMBLY, LINED SILICONE, 125 PSI, FIXED CAVITY COUPLING, POTABLE WATER, STRAIGHT MALE TO STRAIGHT MALE
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, 45 DEGREE TO 45 DEGREE
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, 45 DEGREE TO 90 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, 45 DEGREES TO 45 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, 45 DEGREES TO 90 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, STRAIGHT TO 45 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, STRAIGHT TO 90 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, STRAIGHT TO STRAIGHT
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS, TITANIUM FITTINGS, INCLUDING JUMP SIZE, 90 DEGREE TO 90 DEGREE
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREE F, 3000 PSI FLARELESS, TITANIUM FITTINGS, INCLUDING JUMP SIZE, 90 DEGREES TO 90 DEGREES
HOSE ASSEMBLY, POLYTETRAFLUOROETHYL ENE, PARA ARAMID REINFORCED, HEAVY-DUTY, 275 DEGREES F, 3000 PSI FLARELESS TITANIUM FITTINGS, INCLUDING JUMP SIZE, STRAIGHT TO 45 DEGREES
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 45 Degree to 45 Degree
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 45 Degree to 90 Degree
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, 90 Degree to 90 Degree
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, Straight to 45 Degree
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, Straight to 90 Degree
Hose Assembly, Polytetrafluoroethyl ene, Para Aramid Reinforced, Heavy-Duty, 275 Degrees F, 3000 psi Flareless, Titanium Fittings, Including Jump Size, Straight to Straight
Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced Heavy-Duty, 275 Degrees F 3000 psi, Aircraft Hydraulic Systems
Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000 psi, 275 Degrees F, Heavy Duty, Aircraft Hydraulic Systems
Hose Assembly, Polytetrafluoroethyl ene, Para-Aramid Reinforced, 3000 psi, 275\xb0F, Heavy Duty, Aircraft Hydraulic Systems (Supplement 1)
Hose Assembly, Silicone, Lined - Fixed Cavity Coupling, Potable Water, 125 psi Straight to Straight
Hose Assembly, Silicone, Lined - Fixed Cavity Coupling, Potable Water, 125 psi, Straight to 45 Degree
Hose Assembly, Silicone, Lined - Fixed Cavity Coupling, Potable Water, 125 psi, Straight to 90 Degree
Implementation of Health Level Seven (HL7) Version 2.2, Part 1: Admission, discharge and transfer
Implementation of Health Level Seven (HL7) Version 2.3 - Pathology orders and results
Implementation of Health Level Seven (HL7) Version 2.3.1 - Diagnostic imaging orders and results
Implementation of Health Level Seven (HL7) Version 2.3.1 - Immunization Messages
Implementation of Health Level Seven (HL7) Version 2.3.1 - Referral and discharge summary
Implementation of Health Level Seven (HL7) Version 2.4, Part 1.2.4: Patient administration
Implementation of Health Level Seven (HL7) Version 2.4, Part 3: Electronic messages for exchange of information on drug prescription
Implementation of Health Level Seven (HL7) Version 2.5 and Version 2.5.1, Part 1.2.5: Patient administration
Implementation of Health Level Seven (HL7) Version 2.5, Part 3: Electronic message for exchange of information on drug prescription
Implementation of Health Level Seven (HL7) Version 2.5, Part 3: Electronic messages for exchange of information on drug prescription
Implementation of Health Level Seven (HL7) Version 2.5, Part 5: Immunization messages
Implementation of Health Level Seven (HL7) Version 2.5, Part 6: Referral, discharge and health record messaging
Industrial fall-arrest devices - Selection, use and maintenance
Insert, Screw Thread, Self-Locking, UNS S66286, Key Locked, Plastic Self Locking Device, Solid Film Lubricant Procurement Specification For
Insulating glass units
Jointing compounds and materials for use in gas pipe joints
Laboratory glassware - Bottles - Screw-neck bottles
Laboratory glassware - Narrow-necked boiling flasks
Laser-based speed detection devices, Part 1: Definitions and device requirements
Laser-based speed detection devices, Part 2: Operational procedures
Lead Electrical (for Primary Bonding Purposes)
Lead Electrical (for Static Bonding Purposes) Unsuitable for Lightning Strike Purposes
LEAD, ELECTRICAL (FOR PRIMARY BONDING PURPOSES)
LEAD, ELECTRICAL (FOR STATIC BONDING PURPOSES) UNSUITABLE FOR LIGHTNING STRIKE PURPOSES
Leakage detection systems
Lid Assembly - Flush Filler Cap MK 11
Lid Assembly - Flush Filler Cap MKII
Limited flexibility connectors for gas
LP Gas fuel systems for marine engines
Machine readable identity cards
Mailing envelopes
MALE FERRULE, THREADLESS - FLEXIBLE, FIXED CAVITY, SELF-BONDING, BUTT WELDED
Manual shut off gas valves
Market and social research
Measurement of pump displacement and free air delivery of a reciprocating air compressor package
Medical laboratories - Particular requirements for quality and competence
Metal castings - Ferrous sand moulded
Metering systems for non-urban water supply Part 4: Installation and commissioning of metering systems
Meters for non-urban water supply, Part 1: Glossary of terms
Meters for non-urban water supply, Part 2: Technical requirements for closed conduit meters fully charged
Meters for non-urban water supply, Part 3: Technical requirements for open channel meters
Meters for non-urban water supply, Part 5: Installation and commissioning of closed conduit meters fully charged
Meters for non-urban water supply, Part 6: Installation and commissioning of open channel meters
Meters for non-urban water supply, Part 8: In-service compliance for non-urban water meters
Methods for the analysis of ilmenite, Part 1: Determination of titanium content - Titrimetric method
Mining - Winding equipment, Part 1: Winder control systems
Mining - Winding equipment, Part 2: Braking systems
Natural ventilators \x97 Classification and performance
Non-destructive testing - Qualification of personnel for limited applications of non-destructive testing
Non-destructive testing - Terminology of and abbreviations for fusion weld imperfections as revealed by radiography
Nut & Bolt Assembly (for Chains)
Nut Union - Thrust Wire - Male (Steel)
Nut Union - Thrust Wire - Male - 5.0mm size (Steel)
NUT, BULKHEAD, SHORT FLARELESS
Nut, Retained, Short Flareless
NUT, SELF-LOCKING, ANCHOR, DOUBLE-LUG, FLOATING, CRES, SILVER PLATED, 1100 MPa MINIMUM TENSILE STRENGTH, MAXIMUM RATED TEMPERATURE 650 Degree C
Nut, Self-Locking, Miniature, Double Lug Floating Anchor, Carbon Steel, Cadmium Coated (125,000lbf/in2) 235\xbaC
Nut, Self-Locking, Miniature, Double Lug Floating Anchor, Cres. Steel, (125,000lbf/in2) 235\xbaC
Nut, Self-Locking, Miniature, Double Lug Floating Anchor, Cres. Steel, Silver Plated (125,000lbf/in2) 425\xbaC
Nut, Self-Locking, Plate (Source Control Drawing)
Nut, Short Flareless
Nuts, Self-Locking, UNS S66286 Classification: 220 ksi/850 \xb0F Procurement Specification
Over-pressure and under-pressure cut off devices
Overhead radiant tube gas heaters
Oversize-Shank Rivet Countersunk 120\xb0
Oversize-Shank Rivet Countersunk 90\xb0
OXYGEN REGULATORS FOR COMMERCIAL TRANSPORT AIRCRAFT
Packages for chemicals not intended for access or contact with their contents by humans
Passenger ropeways and passenger conveyors
Personal flotation devices - General requirements
Personal flotation devices - Materials and components - Requirements and test methods
Personal flotation devices, Part 3: Test methods
Personal privacy practices for the electronic tolling industry
Personal response systems
PI-Bus
Pin, Quick-Release (Ball Type) Alloy Steel, \x91L\x92 Handle, Double Acting
Pin, Quick-Release (Ball Type) Alloy Steel, \x91T\x92 Handle, Double Acting
Pin, Quick-Release (Ball Type) Alloy Steel, Ring Handle, Double Acting
PINS, QUICK RELEASE, (BALL TYPE) C.R. STEEL, \x91L\x92 HANDLE, SINGLE ACTING
Pins, Quick-Release (Ball Type) CR Steel, \x91L\x92 Handle, Single Acting
Pins, Quick-Release (Ball Type) CR Steel, Ring Handle, Single Acting
Pins, Quick-Release (Ball Type), C.R. Steel, \x91T\x92 Handle, Single Acting
Pins, Quick-Release (Ball Type), Non C.R. Steel, \x91L\x92 Handle, Single Acting
Pins, Quick-Release (Ball Type), Non C.R. Steel, Ring Handle Single Acting
Pins, Quick-Release (Ball Type), Non C.R. Steel, T\x92 Handle Single Acting
Plate (called for on AS4630)
Plate for Double Anchor Bolt - B.A. and B.S.F.
Plate for Single Anchor Bolt - B.A. and B.S.F.
Playground equipment and surfacing, Part 0: Development, installation, inspection, maintenance and operation
Playground equipment, Part 11: Additional specific safety requirements and test methods for spatial network
Playground equipment, Part 1: General safety requirements and test methods
Playground equipment, Part 2: Particular safety requirements and test methods for swings
Playground equipment, Part 3: Particular safety requirements and test methods for slides
Playground equipment, Part 4: Particular safety requirements and test methods for runways
Playground equipment, Part 5: Particular safety requirements and test methods for carousels
Playground equipment, Part 6: Particular safety requirements and test methods for rocking equipment
Polymeric cable protection covers
Pressure and temperature limit devices for use with gas burners
Pressure gauges for regulators used with compressed gas cylinders
PUMP, FUEL, MOUNTING PAD AND DRIVE (STABLIZED TYPE)
Quick-connect devices for gas
Recoil Ring (called for on AS4630)
Regulators for use with liquefied petroleum - Vapour phase
Release Lever - Anti-Spin Parachute Jettison Slip
Retaining Cable (Filler Cap)
Rivet - Snap Head
Rivet, Blind, Self-Plugging, Blush Break, Mechanically Locked Stem, Corrosion Resisting Steel, 100\xba Countersunk Head, Cadmium plated
Rivet, Blind, Self-Plugging, Blush Break, Mechanically Locked Stem, Corrosion Resisting Steel, 100\xba Countersunk Head, Unplated
Rivet, Blind, Self-Plugging, Flush Break, Mechanically Locked Spindle, Aluminium Alloy, Universal Head
Rivet, Blind, Self-Plugging, Flush Break, Mechanically Locked Stem, Corrosion-Resisting Steel, Universal Head, Cadmium Plated Edition 4 11/01/1997
Rivet, Blind, Self-Plugging, Flush Break, Mechanically Locked Stem, Corrosion-Resisting Steel, Universal Head, Unplated
Rivet, Countersunk 120\xb0
Rivet, Countersunk 90\xb0
Rivet, Flat Head
RIVET, SOLID, CSK 120\xb0 HEAD, MONEL, CADMIUM PLATED
RIVET, SOLID, CSK 120\xb0 HEAD, MONEL, PLAIN FINISH
RIVET, SOLID, CSK 90 Degrees HEAD, MONEL, PLAIN FINISH (Inch Series)
RIVET, SOLID, CSK 90\xb0 HEAD, MONEL, CADMIUM PLATED
Series R freight containers - Platform and platform-based containers
Series R freight containers - Requirements for container compliance
Shackle - ISO Diameter Wire Rope, C.R. Steel (Inch Pin Sizes)
Shackle - ISO Diameter Wire Rope, C.R. Steel (Metric Pin Sizes)
Shackle - ISO Diameter Wire Rope, Steel (Inch Pin Sizes)
Shackle - ISO Diameter Wire Rope, Steel (Metric Pin Sizes)
SHAFTS FOR BALL BEARING RETAINING SPANNER NUTS AND KEY WASHERS
Single Anchor Bolt - B.A. and B.S.F.
Sleeve (called for on AS4630)
SLEEVE, TUBE END, ACORN TO WELD, SHORT FLARELESS
Slip Catch - Anti-Spin Parachute Jettison Slip
Slip resistance measurement of existing pedestrian surfaces
Spacer, Sleeve (Metric), Thick Wall - Aluminium Alloy
Spacer, Sleeve (Metric), Thick Wall - Stainless Steel
Spacer, Sleeve (Metric), Thin Wall - Aluminium Alloy
Spacer, Sleeve (Metric), Thin Wall - Stainless Steel
Standard metamodel for software development methodologies
Steel prestressing materials for concrete
Steel prestressing materials, Part 1: General requirements
Steel shoring and trench lining - Design
Stirrup - Rudder Bar
Studs and Inserts, Locked In, Self-Broaching Keys - Hole Dimensions and Installation Requirements
Studs and Inserts, Locked In, Self-Broaching Keys \x96 Hole Dimensions and Installation Requirements
Surfaces for sports areas - Methods of test - Determination of resistance to staining
Surfaces for sports areas - Methods of test, Method 2: Determination of thickness of synthetic sports surfaces
Surfaces for sports areas - Methods of test, Method 3: Determination of joint strength of synthetic surfaces
Surfaces for sports areas - Methods of test, Method 4: Determination of tensile properties of synthetic sports surfaces
Surfaces for sports areas - Methods of test, Method 5: Determination of water infiltration rate
Surfaces for sports areas - Methods of test, Method 7: Determination of the behaviour under a rolling load
Surfaces for sports areas - Methods of test, Method 8: Procedure for the preparation of synthetic turf and textile test pieces
Surfaces for sports areas - Methods of test, Method 9: Determination of ball roll behaviour
Surfaces for sports areas - Methods of test, Part 1: Determination of resistance to impact
Sustainable Forest Management - Guidance for the certification of forest management (Guidance Note 01 to AS4708-2013)
Sustainable Forest Management - Guidance for the certification of group forest management (Guidance Note 02 to AS4708-2013)
Tee - Nipple Branch, Male Nut Union (Steel)
Tee - Nipple End, Male Nut Union (Steel)
Tee Assembly - Nipple Branch, Male Nut Union (Steel)
Tee Assembly - Nipple End, Male Nut Union (Steel)
TEE ASSEMBLY, RETAINED NUT ON RUN, SHORT FLARELESS
TEE ASSEMBLY, RETAINED NUT ON SIDE, SHORT FLARELESS
Temporary fencing and hoardings, Part 1: General requirements
Temporary fencing and hoardings, Part 2: Temporary fencing and temporary pedestrian barriers
Temporary fencing and hoardings, Part 3: Temporary hoardings
Temporary fencing and hoardings, Part 4: Temporary swimming pool fencing
Temporary fencing and hoardings
Test Methods Evaluation of Nonflammable, Chlorotrifluoroethyl ene Base Hydraulic Fluid
Testing of connections to low voltage electricity networks
The hygienic production and transportation of meat and meat products for human consumption
Thermoelectric flame safe guards
Thermoelectric flame safeguards
Thrust Wire - Nut Union, Male (Steel)
Tube Launching (4\x94 Flare)
Union Adaptor - Nipple End, Male Nut Union (Steel)
Union Adaptor Assembly - Nipple End, Male Nut Union (Steel)
UNION, TUBE END, EXTERNAL THREAD TO WELD, SHORT FLARELESS
Vacuum Flask Stowage, 1 Unit
Vacuum Flask Stowage, 2 Unit
Washer (called for on AS4630)
Washer, Flat, Brass, Metric
WASHER, FLAT, SHORT FLARELESS
Washers Packing, .05\x94 Thick
Washers Packing, .10\x94 Thick
Waterproofing membrane systems for exterior use - Above ground level, Part 1: Materials
Waterproofing membrane systems for exterior use - Above ground level, Part 2: Design and installation
Wire Thread Inserts (BA, BSF & BSW) Unplated
Wire Thread Inserts (BA, BSF& BSW) Unplated
Wire Thread Inserts (BSPF) Unplated
Wire, Retainer, Tube Coupling Nut, Short Flareless
Zinc and zinc alloys - Determination of impurities and alloying elements - Atomic emission spectrometric method

<< Prev Next >>