Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 287 288 289 290 291 292 293 294 295 296 297 298 299 300 310 320 330 340 350 400 450 500 550 600 650 1000 1500 1620
Product Name Notes
145 G/Square Metres to 235 G/square Metres Nylon Parachute Fabric
35 g/m2 Nylon Parachute Fabric
Acrylic Resin Teeth
Adhesive Closing and Sealing Tapes Part 1: Polypropylene, Regenerated Cellulose and Unplasticized PVC Tapes
AEROSPACE SERIES 100\xb0 Countersunk head, D-slot recess, corrosion-resisting steel bolts (Unified threads), Strength Class 880 MPa, for aircraft
Aerospace series \x96 Nuts, hexagonal, ordinary and thin, Unified threads (below .250 inch), brass, tin plated \x96 Specification
Aerospace series \x96 Specification for nuts, hexagonal, ordinary and slotted (Unified threads) in anodized aluminium
AEROSPACE SERIES Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5)
Aircraft Tyre Valves: Interchangeability Dimensions
Balancing Machines Part 1: Description and Evaluation
Binding and Identification Sleeves for Use on Electric Cables and Wires
Bolts, Pan Head, Slotted Drive, Unified Threads, Corrosion Resisting Steel, Strength Class 880 MPa, for Aircraft \x96 Specification
Braided nylon cord with unspecified dimensional stability for aerospace purposes
Brass Bars Suitable to Be Brazed or Silver Soldered
Cadmium-Plated Steel Bolts, 55/65 Tonf/ Square Inches (Unified Hexagons, 3A Unified Threads and Close Tolerance Shanks)
Calibration and Grading of Extensometers for Testing of Metals
Capacity and performance of refrigerated farm milk tanks
Carbon and Low Alloy Steel Pressure Vessels for Primary Circuits of Nuclear Reactors
Classification of Woodworking Machines and Auxiliary Equipment
Clay Bricks and Blocks
Colour and Diffusion Filter Material for Theatre, Television and Similar Entertainment Purposes - Part 1: Specification for Flammability and Dimensional Stability
Conical connectors for anaesthetic and respiratory equipment. Part 1: Specification for cones and sockets (excluding 8.5 mm size)
Conical connectors for anaesthetic and respiratory equipment. Part 2: Specification for screw-threaded weight-bearing connectors
Conical connectors for anaesthetic and respiratory equipment.Part 4: Specification for 8.5 mm cones and sockets
Conical Fittings with 6% (Luer) Taper for Syringes, Needles and Other Medical Equipment Part 1: General Requirements
Conical Fittings with a 6 Percent (Luer) Taper for Syringes, Needles and Other Medical Equipment Part 2: Specification for Lock Fittings
Conversion for Elongation Values for Steel Part 1: Carbon and Low Alloy Steels
Current Transformers
Derivation and Verification of Elevated Temperature Properties for Steel Products for Pressure Purposes - Part 1: Method for Deriving the Minimum Elevated Temperature Yield or Proof Stress Properties When Data...
Derivation and Verification of Elevated Temperature Properties for Steel Products for Pressure Purposes Part 2: Method for Deriving the Elevated Temperature Field or Proof Stress Properties When Data Are Limited...
Determination of Smoke Emission from Manufactured Solid Fuels for Domestic Use - Part 1: General Method for Determination of Smoke Emission Rate
Determination of Smoke Emission from Manufactured Solid Fuels for Domestic Use - Part 2: Methods for Measuring the Smoke Emission Rate
Drum Chart Mechanisms for Meteorological Recorders
Environmental Conditions and Test Procedures for Airborne Equipment
Expanded Polystyrene Boards Part 1: Boards Manufactured from Expandable Beads
Expanded Polystyrene Boards Part 2: Specification for Extruded Boards
Flax harness webbing for aerospace purposes
Flexible Vulcanized Fibre Sheets
Freight Containers Part 1: General Section 1.4: Glossary of Terminology
Freight Containers Part 1: General Section 1.6: Coding, Identification and Marking
Freight Containers Part 2: Specification and Testing of Series 1 Freight Containers Section 2.3: Tank Containers for Liquids, Gases and Pressurized Dry Bulk
Freight Containers Part 2: Specification and Testing of Series 1 Freight Containers Section 2.4: Non-Pressurized Containers for Dry Bulk
Freight Containers Part 2: Specification and Testing of Series 1 Freight Containers Section 2.5: Platform (Container)
Freight Containers Part 2: Specification and Testing of Series 1 Freight Containers Section 2.6: Interface Connections for Tank Containers
Freight containers. General. Guide to the handling and securing of series 1 freight containers
Freight containers. General. Specification for corner fittings for series 1 freight containers
Freight containers. General. Specification for Series 1 freight containers: classification, external dimensions and ratings
Freight containers. Specification and testing of series 1 freight containers. General cargo containers
Freight containers. Specification and testing of series 1 freight containers. Thermal containers
Gas Turbines Procurement
General Recommendations for the Testing, Calibration and Processing of Radiation Monitoring Films
General Requirements for Equipment for Use in Aircraft Part 2: All Equipment Section 3: Environmental Conditions Subsection 3.6: Acceleration Requirements
General Requirements for Equipment for Use in Aircraft Part 4: Electrical Equipment Section 1: Construction and General
Glossary for landscape work. Horticultural, arboricultural and forestry practice
Glossary for landscape work. Plant description
Glossary of Terms Used in the Mechanical Balancing of Rotating Machinery
Graphical symbols for electric power, telecommunications and electronics diagrams. Block symbols for telecommunications transmission and general applications
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 10: Telecommunications: Transmission
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 11: Architectural and Topographical Installation Plans and Diagrams
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 13: Analogue Elements
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 1: General Information, General Index
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 2: Symbol Elements, Qualifying Symbols and Other Symbols Having General Application
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 3: Conductors and Connecting Devices
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 4: Passive Components
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 5: Semiconductors and Electron Tubes
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 6: Production and Conversion of Electrical Energy
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 7: Switchgear, Controlgear and Protective Devices
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 8: Measuring Instruments, Lamps and Signalling Devices
Graphical Symbols for Electrical Power, Telecommunications and Electronics Diagrams Part 9: Telecommunications: Switching and Peripheral Equipment
Graphical symbols for electrical power, telecommunications and electronics diagrams. Aerials and radio stations
Graphical symbols for electrical power, telecommunications and electronics diagrams. Aircraft electrical systems
Graphical symbols for electrical power, telecommunications and electronics diagrams. Binary logic elements
Graphical symbols for electrical power, telecommunications and electronics diagrams. Frequency spectrum diagrams
Graphical symbols for electrical power, telecommunications and electronics diagrams. Guiding principles
Graphical symbols for electrical power, telecommunications and electronics diagrams. Introduction
Graphical symbols for electrical power, telecommunications and electronics diagrams. Microwave transmission lines
Graphical symbols for electrical power, telecommunications and electronics diagrams. Semiconductor devices
Graphical symbols for electrical power, telecommunications and electronics diagrams. Ships' installation diagrams
Graphical symbols for electrical power, telecommunications and electronics diagrams. Symbols for architectural and installation diagrams
Graphical symbols for electrical power, telecommunications and electronics diagrams. Symbols for topographical diagrams
Graphical symbols for electrical power, telecommunications and electronics diagrams. Symbols peculiar to electric traction diagrams
Guide for graphical symbols for electrical power, telecommunications and electronics diagrams. Binary logic elements
Guide to the Design, Testing and Use of Packaging for the Safe Transport of Radioactive Materials
Heavy Duty Braided Rubber Cord
High carbon steel cylinders for the storage and transport of 'permanent' gases
Image Quality Indicators for Industrial Radiography (Including Guidance on Their Use)
Industrial Safety Nets
Inspection and Testing of Wrought Heat-Resisting Alloys
Interchangeability Dimensions of the Drive of Solid and Segmental Circular Saws for Cold Cutting of Metals: Saw Diameter Range 224mm to 2240mm
Iron Oxide Pigments for Paints
Laboratory Humidity Ovens (Injection Type)
Lead-Acid Starter Batteries for Internal Combustion Engines Part 1: Specification for Batteries Requiring Regular Maintenance
Lead-Acid Starter Batteries for Internal Combustion Engines Part 2: Specification for Maintenance-Free and Low-Maintenance Batteries
Measurement of Smoke from Manufactured Solid Fuels for Domestic Open Fires
Mechanical Standardization of Semiconductor Devices Part 10: Schedule of UK National Drawings Giving Dimensions
Mechanical Standardization of Semiconductor Devices Part 1: Recommendations for the Preparation of Drawings of Semiconductor Devices
Mechanical Standardization of Semiconductor Devices Part 2: Schedule of International Drawings Giving Dimensions
Mechanical Standardization of Semiconductor Devices Part 3: Recommendations for the Preparation of Outline Drawings of Integrated Circuits
Mechanical Standardization of Semiconductor Devices Part 4: Recommendations for a Coding System and Classification into Forms of Package Outlines for Semiconductor Devices
Mechanical Standardization of Semiconductor Devices Part 5: Recommendations for Tape Automated Bonding (TAB) of Integrated Circuits
Mechanical Standardization of Semiconductor Devices Part 6: Specification for the Preparation of Outline Drawings of Surface Mounted Semiconductor Device Packages
Metal Cutting Bandsaw Blades
Method for converting elongation values for steel. Part 2: Method of conversion for application to austenitic steels
Method for Determination of Thickness and Apparent Bulk Density or Apparent Sheet Density of Paper and Board
Method for modified Erichsen cupping test for sheet and strip metal
Method for Sodium Flame Test for Air Filters - (Other Than for Air Supply to I.C. Engines and Compressors)
Method for Testing the Mixing Performance of Concrete Mixers
Method for the determination of added oil content of jute yarn, rove & fabric
Method for The determination of antimony in lead and lead alloys (low contents) (photometric method)
Method for The determination of arsenic in lead and lead alloys (photometric method)
Method for The determination of bismuth in lead and lead alloys (Photometric method)
Method for the determination of copper in lead and lead alloys (Photometric method)
Method for The determination of manganese in magnesium alloys containing zirconium, rare earths, thorium and/or silver (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Method for The determination of nickel in magnesium alloys (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Method for The determination of silicon in magnesium and magnesium alloys (photometric method)
Method for The determination of tellurium in lead and lead alloys (Photometric method) - Methods for the sampling and analysis of lead and lead alloys
Method for The determination of total rare earths in magnesium alloys (Gravimetric method) - Methods for the analysis of magnesium and magnesium alloys
Method for The determination of zinc in magnesium alloys (Ion-exchange - Volumetric EDTA method) - Methods for the analysis of magnesium and magnesium alloys
Method for The determination of zirconium in magnesium and magnesium alloys (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Method of Specifying Outside Diameters and Pressure Ratings for Pipe of Thermoplastics Materials (Inch Series)
Methods for non-destructive testing of pipes and tubes. Eddy current testing of ferrous pipes and tubes
Methods for The analysis of magnesium and magnesium alloys - Part 15: Lead in magnesium and magnesium alloys (atomic absorption method)
Methods for The determination of aluminium in magnesium alloys (Gravimetric method) - Methods for the analysis of magnesium and magnesium alloys
Methods for The determination of aluminium in magnesium and magnesium alloys (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Methods for The determination of copper in magnesium and magnesium alloys (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Methods for The determination of iron in magnesium and magnesium alloys (photometric - 1 : 10-phenanthroline method)
Methods for The determination of manganese in magnesium and magnesium alloys (Photometric - periodate method) (Low contents) - Methods for the analysis of magnesium and magnesium alloys
Methods for The determination of manganese in magnesium and magnesium alloys (Photometric - Periodate method) - Methods for the analysis of magnesium and magnesium alloys
Methods for The determination of tin in magnesium and magnesium alloys (Photometric method) - Methods for the analysis of magnesium and magnesium alloys
Methods for The sampling and analysis of lead and lead alloys - Part 9: Sulphur in lead and lead alloys
Methods for the Sampling and Analysis of Lead and Lead Alloys Part 11: Tin in Lead and Lead Alloys (Volumetric Method)
Methods for the Sampling and Analysis of Lead and Lead Alloys Part 15: Iron in Lead and Lead Alloys (Photometric Method)
Methods for the Sampling and Analysis of Lead and Lead Alloys Part 1: Sampling of Ingot Lead, Lead Alloy Ingots, Sheet Pipe, and Cable Sheathing Alloys
Methods for the Sampling and Analysis of Lead and Lead Alloys Part 5: Nickel in Lead Alloys (Photometric Method)
Methods for the sampling and analysis of lead and lead alloys. Antimony in lead and lead alloys (volumetric method)
Methods for Ultrasonic Examination of Welds - Part 2: Automatic Examination of Fusion Welded Butt Joints in Ferritic Steels
Methods for ultrasonic examination of welds. Manual examination of fusion welds in ferritic steels
Methods for ultrasonic examination of welds. Manual examination of nozzle welds
Methods of Measuring the Performance of Household Electrical Appliances - Part 4: Electric Clothes Drying Cabinets and Racks
Methods of Measuring the Performance of Household Electrical Appliances - Part 6: Electrically- Heated Blankets
Methods of Measuring the Performance of Household Electrical Appliances Part 10: Food Freezers
Methods of Measuring the Performance of Household Electrical Appliances Part 11: Dishwashing Machines
Methods of Measuring the Performance of Household Electrical Appliances Part 12: Vacuum Cleaners
Methods of Measuring the Performance of Household Electrical Appliances Part 13: Frozen Food Storage Compartments in Refrigerator and Frozen Food Storage Cabinets
Methods of Measuring the Performance of Household Electrical Appliances Part 14: Electric Room Heaters Other Than Storage Heaters
Methods of Measuring the Performance of Household Electrical Appliances Part 15: Microwave Cooking Appliances
Methods of Measuring the Performance of Household Electrical Appliances Part 16: Electric Warming Plates
Methods of Measuring the Performance of Household Electrical Appliances Part 17: Hand-Held Mains Voltage Operated Spray Guns
Methods of Measuring the Performance of Household Electrical Appliances Part 1: Electric Kettles and Jugs
Methods of Measuring the Performance of Household Electrical Appliances Part 3: Food Preparation Machines
Methods of Measuring the Performance of Household Electrical Appliances Part 7: Electric Irons
Methods of Measuring the Performance of Household Electrical Appliances Part 9: Electric Toasters
Methods of measuring the performance of household electrical appliances. Electric coffee percolators and similar appliances
Methods of measuring the performance of household electrical appliances. Electric cookers
Methods of measuring the performance of household electrical appliances. Shade chart
Methods of measuring the performance of household electrical appliances. Shade gauge
Methods of measuring the performance of household electrical appliances. Thermal-storage electric water-heaters
Methods of Test for Agricultural Grain Driers
Methods of Test for Clear Finishes for Wooden Furniture Part 2: Assessment of Surface Resistance to Wet Heat
Methods of Test for Clear Finishes for Wooden Furniture Part 3: Assessment of Surface Resistance to Dry Heat
Methods of Test for Clear Finishes for Wooden Furniture Part 4: Assessment of Surface Resistance to Cold Liquids
Methods of test for Drying performance of agricultural grain dryers - Part 1: General procedures and limited requirements for wheat
Methods of Test for Drying Performance of Agricultural Grain Dryers - Part 2: Additional Procedures and Crop Specific Requirements
Methods of test for Finishes for wooden furniture - Part 1: Assessment of low angle glare by measurement of specular gloss at 85\xb0
Methods of test for Finishes for wooden furniture - Part 5: Assessment of surface resistance to cold oils and fats
Methods of test for Finishes for wooden furniture \x97 Part 6: Assessment of resistance to mechanical damage
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A23: Quantitative Determination of Volatile Organic Compound (VOC) Content by a Difference Method...
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A24: Quantitative Determination of Volatile Organic Compound (VOC) Content by a Gas Chromatographic...
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A26: Determination of Pigment Content by Centrifuge
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A27: Determination of Pigment Content by Ashing
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A28: Determination of Pigment Content by Filtration
Methods of Test for Paints - Group A: Tests on Liquid Paints (Excluding Chemical Tests) - Part A7: Determination of the Viscosity of Paint at a High Rate of Shear...
Methods of Test for Paints - Group C: Tests Associated with Paint Film Formation - Part C6: Determination of Fineness of Grind
Methods of Test for Paints - Group D11: Determination of Contrast Ratio (Opacity) of Light-Coloured Paints at a Fixed Spreading Rate
Methods of Test for Paints - Group D: Optical Tests on Paint Films - Part D13: Determination of Reflection Haze on Paint Films at 20 Degrees C
Methods of Test for Paints - Group F: Durability Tests on Paint Films - Part F19: Determination of Resistance to Cyclic Corrosion Conditions - Wet (Salt Fog)/Dry/Humidity/UV Light
Methods of Test for Paints - Group J: Testing of Coating Powders - Part J13: Particle Size Analysis by Laser Diffraction
Methods of Test for Paints - Group K: Determination of Release Rate of Biocides from Antifouling Paints - Part K1: General Method for Extraction of Biocides
Methods of Test for Paints - Group K: Determination of Release Rate of Biocides from Antifouling Paints - Part K2: Determination of Copper-Ion Concentration in the Extract and Calculation of...
Methods of test for paints - Part A17: Coating of test panels at a specified spreading rate
Methods of Test for Paints - Part A19: Determination of Density by the Pyknometer Method
Methods of Test for Paints - Part A20: Determination of Density by the Immersed Body (Plummet) Method
Methods of Test for Paints - Part A21: Determination of Density by the Oscillation Method
Methods of Test for Paints - Part A22: Determination of Density by the Pressure Cup Method
Methods of Test for paints - Part B10: Determination of hexavalent chromium content of solid matter
Methods of test for Paints - Part B16: Determination of total mercury
Methods of Test for Paints - Part E12.1: Determination of Knoop Hardness by Measurement of the Indentation Length Using a Microscope
Methods of Test for Paints - Part E12.2: Determination of Knoop Hardness by Measurement of the Indentation Depth
Methods of Test for Paints - Part E16: Determination of Resistance to Abrasion (Reciprocating Test Panel Method)
Methods of Test for Paints - Part E19: Determination of Film Hardness by Pencil Test
Methods of Test for Paints - Part E8: Resistance to impact (pendulum test)
Methods of Test for Paints - Part F12 Determination of Resistance to Neutral Salt Spray (Fog)
Methods of Test for Paints - Part F17: Determination of Wet-Scrub Resistance and Cleanability of Coatings
Methods of Test for Paints - Part F18: Determination of Resistance to Corrosion under a Wet (Salt Fog)/Dry/Humidity Cycle
Methods of Test for paints - Part F2: Determination of resistance to humidity (cyclic condensation)
Methods of Test for paints - Part G6: Assessment of resistance to fungal growth
Methods of Test for Paints - Part J10: Determination of Deposition Effiency of Coating Powders
Methods of Test for Paints - Part J12: Determination of Compatibility of Coating Powders
Methods of Test for Paints B18: Determination of Non-Volatile Matter of Paints and Varnishes and Binders for Paints and Varnishes
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A10: Determination of Volume of Dry Coating (Non-Volatile Matter) Obtained from a Given Volume of...
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A12: Determination of Density
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A16: Determination of Natural Spreading Rate by Brush Application
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A1: Sampling
Methods of test for paints Group A: Tests on liquid paints (excluding chemical tests) Part A7: Determination of the viscosity of paint at a high rate of shear Section A7-2:...
Methods of Test for Paints Group A: Tests on Liquid Paints (Excluding Chemical Tests) Part A7: Determination of the Viscosity of Paint at a High Rate of Shear
Methods of Test for Paints Group B: Tests Involving Chemical Examination of Liquid Paints and Dried Paint Films Part B1: Determination of Water by the Dean and Stark Method
Methods of Test for Paints Group B: Tests Involving Chemical Examination of Liquid Paints and Dried Paint Films Part B2: Determination of Volatile Matter and Non-Volatile Matter
Methods of Test for Paints Group C: Tests Associated with Paint Film Formation Part C1: Wet Edge Time
Methods of Test for Paints Group C: Tests Associated with Paint Film Formation Part C9: Methods for Evaluation of the Compatibility of a Product with a Surface to Be Painted...
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D10: Determination of Colour and Colour Difference: Calculation
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D1: Visual Comparison of the Colour of Paints
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D5: Measurement of Specular Gloss of Non- Metallic Paint Films 20 Degrees, 60 Degrees and 85 Degrees...
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D7: Determination of Hiding Power of White and Light-Coloured Paints by the Kubelka- Munk Method
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D8: Determination of Colour and Colour Difference Principles
Methods of Test for Paints Group D: Optical Tests on Paint Films Part D9: Determination of Colour and Colour Difference Measurement
Methods of Test for Paints Group E: Mechanical Tests on Paint Films Part E12: Indentation Test (Spherical or Pyramidal)
Methods of Test for Paints Group E: Mechanical Tests on Paint Films Part E1: Bend Test (Cylindrical Mandrel)
Methods of Test for Paints Group E: Mechanical Tests on Paint Films Part E5: Pendulum Damping Test
Methods of Test for Paints Group G: Environmental Tests on Paint Films (Including Tests for Resistance to Corrosion and Chemicals) Part G7: Determination of the Effect of Heat
Methods of Test for Paints Group H: Evaluation of Paint and Varnish Defects Part H1: Designation of Quantity and Size of Common Types of Defect: General Principles and Rating Schemes...
Methods of Test for Paints Group H: Evaluation of Paint and Varnish Defects Part H2: Designation of Degree of Blistering
Methods of Test for Paints Group H: Evaluation of Paint and Varnish Defects Part H3: Designation of Degree of Rusting
Methods of Test for Paints Group H: Evaluation of Paint and Varnish Defects Part H4: Designation of Degree of Cracking
Methods of Test for Paints Group J: Testing of Coating Powders Part J4: Determination of the Storage Stability of Coating Powders
Methods of test for paints Part A11: Small scale test for combustibility
Methods of Test for Paints Part A15: Determination of Quantity of Material in a Container
Methods of Test for Paints Part A2: Examination and Preparation of Samples for Testing
METHODS OF TEST FOR PAINTS Part A6. Determination of flow time
Methods of test for paints Part B11: Determination of total chromium content of liquid matter
Methods of test for paints Part B12: Determination of "soluble" mercury content
Methods of test for paints Part B15: Rapid method for estimation of lead in liquid paints
Methods of Test for Paints Part B17: Preparation of Acid Extracts from Dried Paint Films
Methods of test for paints Part B3: Determination of \x93soluble\x94 lead in the solid matter in liquid paints: method for use in conjunction with The Control of Lead at Work...
Methods of test for paints Part B4: Determination of total lead in paints and similar materials
Methods of test for paints Part B5: Preparation of acid extracts from liquid paints or coating powders
Methods of test for paints Part B6: Determination of "soluble" lead content
Methods of test for paints Part B7: Determination of "soluble" antimony content
Methods of test for paints Part B8: Determination of "soluble" barium content
Methods of test for paints Part B9: Determination of \x93soluble\x94 cadmium content
Methods of Test for Paints Part C2: Surface-Drying Test (Ballotini Method)
Methods of Test for Paints Part C5: Determination of Film Thickness
Methods of Test for Paints Part C7: Pressure Test for Stackability
Methods of test for paints Part D2. Gloss (specular reflection value)
Methods of Test for Paints Part D4: Comparison of contrast ratio (hiding power) of paints of the same type and colour
Methods of test for paints Part D6: Determination of contrast ratio (opacity) of light-coloured paints at a fixed spreading rate, using polyester film
Methods of Test for Paints Part E10: Pull-off Test for Adhesion
Methods of Test for Paints Part E14: Determination of Resistance to Abrasion (Rotating Abrasive-Paper-Cover ed Wheel)
Methods of Test for Paints Part E15: Determination of Resistance to Abrasion (Rotating Abrasive Rubber Wheel)
Methods of Test for Paints Part E17: Determination of Mar Resistance Using a Curved Stylus
Methods of Test for Paints Part E18: Determination of Mar Resistance Using a Pointed Stylus
Methods of Test for Paints Part E2: Scratch Test
Methods of Test for Paints Part E3: Impact (Falling Weight) Resistance
Methods of Test for Paints Part E6: Cross-Cut Test
Methods of Test for Paints Part E7: Resistance to Impact (Falling Ball Test)
Methods of test for paints Part F10: Determination of resistance to cathodic disbonding of coatings for use in marine environments
Methods of test for paints Part F11: Determination of resistance to cathodic disbonding of coatings for use on land-based buried structures
Methods of Test for Paints Part F14: Determination of Resistance to Artificial Weathering by Exposure to Filtered Xenon-Arc Radiation
Methods of Test for Paints Part F15: Determination of Resistance to Humidity (Intermittent Condensation)
Methods of Test for Paints Part F16: Resistance to Artificial Weathering (UV Radiation and Water)
Methods of test for paints Part F4: Resistance to continuous salt spray
Methods of test for paints Part F5: Determination of light fastness of paints for interior use exposed to artificial light sources
Methods of test for paints Part F6: Notes for guidance on the conduct of natural weathering tests
Methods of Test for Paints Part F8: Determination of Resistance to Humid Atmospheres Containing Sulphur Dioxide
Methods of Test for Paints Part G5: Determination of Resistance to Liquids
Methods of Test for Paints Part G8: Determination of Resistance to Liquids. Water Immersion Method
Methods of Test for Paints Part G9: Determination of Water- Vapour Transmission Rate of Free Films (Dish Method)
Methods of Test for Paints Part H6: Rating of Degree of Chalking by Tape Method
Methods of Test for Paints Part J11: Determination of Flow of Coating Powders (Inclined-Plane Method)
Methods of Test for Paints Part J1: Sampling of Coating Powders
Methods of Test for Paints Part J2: Determination of Particle Size Distribution of Coating Powders by Sieving
Methods of Test for Paints Part J3: Determination of the Gelation Time of Coating Powders
Methods of Test for Paints Part J5: Determination of Loss of Masson Heating Coating Powders
Methods of Test for Paints Part J6: Determination of Density of Coating Powders by Gas Comparison Pyknometer (Referee Method)
Methods of Test for Paints Part J7: Determination of Density of Coating Powders by Liquid Displacement Pyknometer
Methods of Test for Paints Part J8: Calculation of Lower Explosion Limit of Coating Powders
Methods of Test for Paints Part J9: Determination of Flow Properties of a Coating Powder/Air Mixture
Methods of test for paints. Alkali resistance of plaster primer-sealer
Methods of test for paints. Determination of flashpoint (closed cup method)
Methods of test for paints. General introduction
Methods of test for paints. Hard-drying time
Methods of test for paints. Large scale brushing test
Methods of test for paints. Preparation of panels prior to painting
Methods of test for paints. Rapid test for determination of danger classification by flashpoint
Methods of test for paints. Rapid test for determination of flashpoint
Methods of test for paints. Tests on liquid paints (excluding chemical tests). Determination of the danger classification by flashpoint (closed cup method)
Methods of Test for Sulphuric Acid, Oleum and Liquid Sulphur Trioxide
Methods of tests for paints; resistance to artificial weathering (enclosed carbon arc)
Miniature and Moulded Case Circuit-Breakers Part 1: Miniature Air-Break Circuit-Breakers for a.c. Circuits
Modular Units for Machine Tools Part 2: Workholding Pallets up to 800 mm Nominal Size
Modular Units for Machine Tools Part 3: Workholding Pallets over 800 mm Nominal Size
Non-Destructive Testing of Pipes and Tubes Part 1: Methods of Automatic Ultrasonic Testing for the Detection of Imperfections in Wrought Steel Tubes
Non-Destructive Testing of Pipes and Tubes Part 2B: Eddy Current Testing of Non-Ferrous Tubes
Non-Destructive Testing of Pipes and Tubes Part 4a: Magnetic Particle Flaw Detection: Ferrous Pipes and Tubes
Nursery Stock - Part 11: Specification for Container-Grown Culinary Herbs
Nursery Stock Part 4: Specification for Forest Trees
Nursery stock. Specification for ground cover plants
Nursery stock. Specification for trees and shrubs
Packaging and Identification of Vulcanized Rubber Items
Paints and Varnishes - Buchholz Indentation Test
Paints and Varnishes - Cupping Test
Plastic Waste Traps
Portable Appliances Operating at Vapour Pressure from Liquefied Petroleum Gas Containers
Pressure-Sensitive Adhesive Tapes for Electrical Insulating Purposes
Primary Batteries Part 3: Batteries Not Included in Parts 1 and 2
Primary batteries. Specification for general requirements
Primary batteries. Specification sheets
Pulverized Fuel Ash Part 2: Pulverized Fuel-Ash for Use in Grouts and for Miscellaneous Uses in Concrete
Pulverized-Fuel Ash Part 1: Pulverized-Fuel Ash for Use as a Cementitious Component in Structural Concrete
Pulverized-Fuel Ash Part 3: Specification for Pulverized-Fuel Ash for Use in Cementitious Grouts
Recommendations and Classification for Top Soil
Recommendations for symbols for languages, geographical areas and authorities
Recommendations for the Location and Direction of Motion of Operator\xb4s Controls for Self- Propelled Agricultural Machines
Recommendations for the use and maintenance of engine coolant solutions
Recommendations for tree work
Recommendations for Turf for General Purposes
Rope rollers, pulleys, mountings and assemblies for colliery track haulage - Part 5: Specification for suspended pulley assemblies and clamps
Safety requirements for carry cots
Short link wrought iron crane chain excluding pitched or calibrated chain
Sleeves and Moulded Components for Aircraft Electric Cables and Equipment Wires - Part 2: Specification for Slip-On Sleeves for Identification Purposes
Sleeves and Moulded Components for Aircraft Electric Cables and Equipment Wires Part 4: Specification for Fluoropolymer Heat Shrinkable Sleeving for Binding and Insulation
Sleeves for Aircraft Electric Cables and Equipment Wires Part 1: Specification for Elastomeric Sleeves for Binding and Identification
Sleeves for Aircraft Electric Cables and Equipment Wires Part 3: Specification for Heat-Shrinkable Sleeving for Binding, Insulation, and Identification
Specification for 50 G/Square Meters Nylon Parachute Fabric
Specification for 6.6 kV 200 ampere bolted flameproof cable couplers & adaptors primarily for use in mines
Specification for 80 g/m2 cotton madapolam fabric
Specification for Aerosol Dispensers Part 1. Non-Returnable Metal Containers up to 1400 Cubic Centimetres and 85 mm Diameter
Specification for aluminium alloy bolts (Unified hexagons and Unified threads) for aircraft
Specification for aluminium alloy mushroom head bolts (Unified threads) for aircraft
Specification for Aluminium Alloy Nuts (Unified Hexagons and Unified Threads) (Ordinary and Slotted) for Aircraft
Specification for Aluminium Alloy Pan Head Bolts (Unified Threads) for Aircraft
Specification for Aluminium Pigments
Specification for aluminium street lighting columns
Specification for Anodic Oxide Coatings on Wrought Aluminium for External Architectural Applications
Specification for artificial insemination pipettes for cattle
Specification for Blazer fabrics
Specification for braided linen (flax) cord
Specification for breathing attachments for anaesthetic apparatus
Specification for buffers and drawgear for railway locomotives and rolling stock. Automatic knuckle couplers and draftgear
Specification for buffers and drawgear for railway locomotives and rolling stock. Buffers and drawgear where side buffers are used
Specification for Cadmium-Plated Steel Bolts (Unified Hexagons and Unified Threads) with Close Tolerance Shanks for Aircraft
Specification for classification and marking of cattle hides and calfskins
Specification for Coir Matting
Specification for Colour coding for one-mark and graduated pipettes (including requirements for the service performance of the colour coding enamels)
Specification for Colour Filters for Theatre Lighting and Other Purposes
Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications
Specification for Continuous Filament Nylon Sewing Threads for Aerospace Purposes
Specification for controlled storage of vulcanized rubbers for use in aerospace applications
Specification for copper-beryllium alloy rods, bars and sections (solution treated and precipitation treated)
Specification for copper-beryllium alloy strip and foil (solution treated and precipitation treated)
Specification for copper-beryllium alloy strip and foil (solution treated, cold rolled: full hard and precipitation treated)
Specification for copper-beryllium alloy strip and foil (solution treated, cold rolled: half hard and precipitation treated)
Specification for copper-beryllium alloy strip and foil (solution treated, cold rolled: quarter hard and precipitation treated)
Specification for copper-beryllium alloy wire (solution treated and precipitation treated)
Specification for copper-nickel-silico n alloy rods, bars and sections (solution treated, cold worked and precipitation treated)
Specification for copper-nickel-silico n alloy rods, bars, sections, forging stock and forgings (heat treated)
Specification for copper-zinc-aluminiu m-nickel-silicon alloy tube
Specification for corrosion-resisting steel bolts (Unified hexagons and Unified threads) for aircraft
Specification for corrosion-resisting steel mushroom head bolts (Unified threads) for aircraft
Specification for Corrosion-Resisting Steel Nuts (Unified Hexagons and Unified Threads) (Ordinary, Thin, Slotted and Castle) for Aircraft
Specification for Corrosion-Resisting Steel Pan Head Bolts (Unified Threads) for Aircraft
Specification for cotton webbing suitable for aerospace purposes (warp yarn nominally R 310 tex)
Specification for Cyanmethaemoglobin (Haemiglobincyanide) Solution for Photometric Haemoglobinometry
Specification for Dental Impression Compounds
Specification for dimensions of aerial rods and slabs made of ferromagnetic oxides for use in telecommunication and allied electronic equipment
Specification for dimensions of semiconductor devices and integrated electronic circuits
Specification for Domestic solid fuel ignition pokers and portable undergrate ignition burners for use with commercial butane
Specification for Doyen's mouth gag
Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees Celsius), Extruded Insulation
Specification for electrical controls for household and similar general purposes. General and specific requirements
Specification for electrical controls for household and similar general purposes
Specification for enamelled and rayon-covered copper conductors (oleo-resinous enamel). Round wire
Specification for expanded polystyrene boards
Specification for firemen's helmets
Specification for Flexible Corrugated Oxygen and Air Tubes for Aircraft (Natural or Synthetic Polyisoprene)
Specification for Flexible PVC sheeting for hospital use
Specification for General purpose platinum temperature sensors for aircraft
Specification for General Requirements for Aircraft Electrical Cables (Second Series)
Specification for General Requirements for Bolts and Free Running Nuts of Tensile Strength not Exceeding 1249 MPa
Specification for general requirements for electrical equipment and indicating instruments for aircraft. Part 0: Introduction
Specification for General Requirements for Equipment for Use in Aircraft - Part 2: All Equipment - Section 3: Environmental Conditions - Subsection 3.10 Impact Icing
Specification for General Requirements for Equipment for Use in Aircraft - Part 2: All Equipment - Section 3: Environmental Conditions - Subsection 3.11: Water-proofness
Specification for General requirements for equipment for use in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.13: Resistance to fire in designated fire zones...
Specification for General requirements for equipment for use in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.14: Acoustic vibration
Specification for General requirements for equipment for use in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.15: Change of temperature
Specification for General Requirements for Equipment for Use in Aircraft - Part 2: All Equipment - Section 3: Environmental Conditions - Subsection 3.1: Vibration
Specification for General requirements for equipment for use in aircraft - Part 4: Electrical equipment - Section 1: Construction and general - Subsection 1.1: Electrical insulation tests
Specification for General requirements for equipment for use in aircraft - Part 4: Electrical equipment - Section 2: Electromagnetic interference at radio and audio frequencies
Specification for General Requirements for Equipment for Use in Aircraft Part 3: Characteristics of Aircraft Electrical Power Supplies
Specification for general requirements for equipment for use in aircraft. All equipment. Environmental conditions. Fluid contamination
Specification for general requirements for equipment for use in aircraft. Part 1: Identification and declarations
Specification for general requirements for equipment for use in aircraft. Part 2: All equipment. Section 1: Construction
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 2: Magnetic influence
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.2: Temperature - pressure requirements
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.3: Mould growth
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.4: Differential pressure requirements
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.5: Explosion-proofness
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.7: Tropical exposure
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.8: Salt mist
Specification for General requirements for equipment in aircraft - Part 2: All equipment - Section 3: Environmental conditions - Subsection 3.9: Ice formation
Specification for General requirements for equipment in aircraft \x97 Part 2: All equipment \x97 Section 3: Environmental conditions \x97 Subsection 3.0: Standard test requirements
Specification for General requirements for mechanical and electromechanical aircraft indicators
Specification for Holes and shanks for buttons
Specification for Hydrochloric Acid Commercial Types 1 and 2
Specification for Ingot Lead for Radiation Shielding
Specification for lead-acid and nickel-cadmium rechargeable batteries
Specification for Light Duty Braided Rubber Cord
Specification for Liquid Chlorine
Specification for Low pressure oxygen hose for aeronautical purposes
Specification for Main Dimensions of Sectional Beams for Warp Knitting Machines
Specification for mechanical balancing of marine main turbine machinery
Specification for Mercerized cotton fabric
Specification for Metallic slide fasteners for aerospace purposes
Specification for Miniature and Moulded case circuit-breakers part 2. Moulded case circuit-breakers for a.c. and d.c. circuits
Specification for Modular Units for Machine Tools - Part 1: Specification for basic units
Specification for nickel-chromium- titanium-aluminium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 19.5, Ti 2.2, Al 1.4)
Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy cold drawn and solution treated wire for springs and springs (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5)
Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy cold drawn wire for springs and springs (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5)
Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy sheet and strip (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5)
Specification for nickel-chromium-coba lt-titanium-aluminiu m heat-resisting alloy wire for thread inserts (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5) (0.45 mm to 2 mm diameter)
Specification for nickel-chromium-tita nium-aluminium heat-resisting alloy plate, sheet and strip (Nickel base, Cr 19.5, Ti 2.2, Al 1.4)
Specification for nickel-chromium-tita nium-aluminium heat-resisting alloy seamless tubes (Nickel base, Cr 19.5, Ti 2.2, Al 1.4)
Specification for nickelchromium- cobalt-titaniumalumi nium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 19.5, Co 18.0, Ti 2.5, Al 1.5)
Specification for nickelchromium- titanium-aluminium heat-resisting alloy billets, bars, forgings and parts (Nickel base, Cr 19.5, Ti 2.2, Al 1.4)
Specification for non-refillable metal aerosol dispensers of 50 ml to 1400 ml capacity and up to 85 mm diameter
Specification for nursery stock. Bedding plants grown in boxes or trays
Specification for nursery stock. Bulbs, corms and tubers
Specification for nursery stock. Fruit
Specification for nursery stock. Poplars and willows for timber production
Specification for nursery stock. Roses
Specification for Oxygen-free high-conductivity copper for electronic tubes and semiconductor devices
Specification for Paper tape for data processing - Part 3: Representation of codes on paper tape
Specification for paper tape for data processing. Part 1: Unpunched paper tape
Specification for paper tape for data processing. Part 2: Dimensions and location of punched holes in paper tape
Specification for paper tape for data processing. Part 4: General requirements for data interchange on punched paper tape
Specification for performance and interchangeability requirements for plugs and sockets for ground electrical supply to aircraft
Specification for phenolic foam materials for thermal insulation and building applications
Specification for pipe supports. Components for rod type pipe hangers
Specification for pipe supports. Part 2: Pipe clamps, cages, cantilevers and attachments to beams
Specification for pipe supports. Part 3: Large bore, high temperature, marine and other applications
Specification for platens for projection welding machines
Specification for Polytetrafluoroethyl ene Moulded Basic Shapes
Specification for prefabricated drainage stack units: galvanized steel
Specification for Pressure Sensitive Adhesive Closing and Sealing Tapes
Specification for PTFE Insulated Equipment Wires and Cables, Single- and Multi-Core, with Silver Plated Copper Conductors (190 Degrees C) or Nickel Plated Copper Conductors (260 Degrees C)
Specification for refrigerated room air-conditioners
Specification for rigid expanded polyvinyl chloride for thermal insulation purposes and building applications
Specification for rope rollers and mountings for colliery track haulage. Parallel rollers (cast and fabricated)
Specification for rope rollers and mountings for colliery track haulage. Rollers with non-metallic rope bearing surfaces
Specification for rope rollers and mountings for colliery track haulage. Tapered and vertical rollers; also vertical and horizontal spindle pulleys
Specification for Sodium Silicates
Specification for steam sterilizers. Sterilizers for bottled fluids
Specification for steam sterilizers. Sterilizers for porous loads
Specification for steel bolts (Unified hexagons and Unified threads) for aircraft
Specification for Steel Bolts (Unified Hexagons and Unified Threads)
Specification for Steel Bolts (Unified Hexagons with Unified Threads) with Tolerance Shanks for Aircraft
Specification for steel double hexagon bolts 1250 MPa (180 000 Lbf/Square Inches) for aircraft
Specification for steel mushroom head bolts (Unified threads) for aircraft
Specification for Steel Nuts (Unified Hexagons and Unified Threads) (Ordinary, Thin, Slotted and Castle) for Aircraft
Specification for Steel Pan Head Bolts (Unified Threads) for Aircraft
Specification for Stiffnuts (Unified threads) for aircraft
Specification for Stud-Type Terminal Blocks for Terminations on Aircraft Electric Cables
Specification for synthetic resin bonded woven glass fabric laminated sheet
Specification for technical tallow and grease
Specification for Thermal Insulating Materials - Part 4: Bonded Preformed Man-Made Fibre Pipe Sections
Specification for Thermal insulating materials - Part 6: Finishing materials; hard setting composition, self-setting cement and gypsum plaster
Specification for thermal insulating materials. Metal mesh faced mineral wool mats and mattresses
Specification for Thermal Insulation Materials \x97 Part 1: Magnesia Preformed Insulation
Specification for Thermal Insulation Materials Part 2: Calcium Silicate Preformed Insulation
Specification for treatment of plywood with preservatives
Specification for tung oil
Specification for Two ply cotton fabric interlayered with polychloroprene for liferaft packs
Specification for Voltage Transformers
Specification for water for laboratory use
Specification for wooden domestic platform steps
Specification for Woven Nylon Narrow Fabrics for Aerospace Purposes (Nominally 235 Dtex Yarns)
Specification for Zinc Dust Pigment
Specification. Electrolytic compressed hydrogen
Specifications for conical fittings with 6 per cent (Luer) taper for hypodermic and other surgical equipment
Specifications for thermal insulating materials. Bonded mineral wool slabs (for use at temperatures above 50\xb0C)
Standard Specification for Leclanche-tye primary cells
Sterilizing and disinfecting equipment for medical products - Part 4: Specification for transportable steam sterilizers for unwrapped instruments and utensils
Sterilizing and Disinfecting Equipment for Medical Products Part 6: Specification for Sterilizers Using Low Temperature Steam With Formaldehyde
Sterilizing and disinfecting equipment for medical products. Electrically heated steam generators for use with hospital sterilizers
Sterilizing and disinfecting equipment for medical products. Part 3: Specification for steam sterilizers for wrapped goods and porous loads
Stiches and Seams Part 2: Classification and Terminology of Seam Types
Stitches and Seams Part 1: Classification and Terminology of Stitch Types
Terotechnology (the economic management of assets) Part 1. Introduction to terotechnology
Terotechnology (the Economic Management of Assets) Part 2: Introduction to the Techniques and Applications
Terotechnology (the Economic Management of Assets) Part 3: Guide to the Available Techniques
Thickness and apparent density of paper and board. Method for determining the bulking thickness and apparent density of paper
Thickness and apparent density of paper and board. Method for determining the single sheet thickness of paper and board and apparent density of board
Tolerances for Hot Brass Stampings
Toughened safety glass for ships' windows
Tracked Changes (Redline) - Specification for topsoil
Woven Nylon 6.6 Narrow Fabrics for Aerospace Purposes (Nominally 940 dtex Yarns)
Woven polyester narrow fabrics for aerospace purposes
Wrought Aluminium for Electrical Purposes - Solid Conductors for Insulated Cables

<< Prev Next >>