Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
283
284
285
286
287
288
289
290
291
292
293
294
295
300
310
320
330
340
350
400
450
500
550
600
650
1000
1500
1620
| Product Name | Notes |
|---|---|
| 100 Degree Countersunk Head Aluminium Alloy Bolts (Unified Threads) for Aircraft | |
| 100 Degrees Countersunk Head Steel Bolts (Unified Treads) for Aircraft | |
| 34 G/Square Metres Nylon Parachute Fabric | |
| Aerospace Series \x96 Specification for bolts, 100\xb0 countersunk head, D-slot recess in anodized aluminium alloy (unified threads) | |
| AEROSPACE SERIES Bolt, 100\xb0 Countersunk head, Hi-Torque speed drive recess, close tolerance shank, UNJF thread, split pin hole option, titanium alloy, various finishes. Classification: Rm 1100\x961250 MPa (160 000\x96180 000... | |
| AEROSPACE SERIES Bolt, 100\xb0 Countersunk head, Hi-Torque speed drive recess, UNJF thread, split pin hole option, titanium alloy, various finishes, Classification: 80 Tf/in2 (1 100 MPa) at TA/+315 \xb0C | |
| AEROSPACE SERIES Bolts, Hexagonal head, Unified short threads below .250 inch, Alloy steel, Cadmium plated Classification: Rm = 124 000 \x96 146 000 lbf/in2 (855 \x96 1 007 MPa) at... | |
| AEROSPACE SERIES Specification for pan and 100 degrees countersunk slotted head screws with ISO metric screw threads | |
| Aircraft - Nickel-chromium and nickel- aluminium thermocouple extension cables Part 2: Terminations \x97 General requirements and tests | |
| Aluminium Alloy Hexagonal Nuts (B.A. and B.S.F. Threads) (Ordinary and Slotted) for Aircraft | |
| Aluminium Rainwater Goods | |
| Aqueous Extracts of Paper, Board and Pulp Part 1: Method for Determination of pH | |
| Aqueous Extracts of Paper, Board and Pulp Part 2: Method for Determination of Conductivity | |
| Aqueous Extracts of Paper, Board and Pulp Part 3: Titrimetric Method for Determination of Water-Soluble Sulphates | |
| Aqueous Extracts of Paper, Board and Pulp Part 4: General Method for Determination of Water-Soluble Chlorides | |
| Axes and Hatchets | |
| Ballasts for Tubular Fluorescent Lamps Part 2: Specification for Ballasts for Use with Lamps Used in the UK Not Included in BS 1853 \xb4Tubular Fluorescent Lamps for General Lighting Service... | |
| Bolts and Screws, Metric - Tolerances of Form and Position | |
| Bolts, hexagonal head, close tolerance shank, UNJF threads, split pin & locking wire hole options, titanium alloy, various finishes Classification: Rm 1 100\x961 250 MPa (160 000\x96180 000 lbf/in2) at... | |
| Braided nylon cord with specified dimensional stability for aerospace purposes | |
| Braided Nylon Cord with Unspecified Dimensional Stability for Aerospace Purposes | |
| British' System for Transliteration of Modern Cyrillic | |
| Carbon Steel Forgings Above 150 mm Ruling Section | |
| Card Clothing Wire Part 1: Glossary of Terms for Metallic Card Clothing | |
| Cartridge Fuse-Links for Telecommunication and Light Electrical Apparatus | |
| Chromium and Chromium- Nickel Steel Electrodes for Manual Metal-Arc Welding | |
| Code for Acceptance Tests on Stationary Steam Generators of the Power Station Type | |
| Cold Rolled Steel Sections | |
| Cold-Reduced Tinplate and Cold-Reduced Blackplate | |
| Compressed Asbestos Fiber Jointing | |
| Continuous filament polyester sewing thread suitable for aerospace purposes | |
| Copper and Copper Alloy Rods and Sections (Other Than Forging Stock) | |
| Copper and copper alloys tubes | |
| Copper and Copper Alloys. Wire | |
| Copper-Beryllium Alloy Rods, Sections and Parts (Solution Treated and Precipitation Treated) | |
| Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated and Precipitation Treated) | |
| Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Full Hard and Precipitation Treated) | |
| Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Half Hard and Precipitation Treated) | |
| Copper-Beryllium Alloy Strip, Foil and Parts (Solution Treated, Cold Rolled: Quarter Hard and Precipitation Treated) | |
| Copper-Beryllium Alloy Wire and Springs (Solution Treated and Precipitation Treated) | |
| Copper-Nickel-Silico n Alloy Rods, Sections and Parts (Solution Treated, Cold Worked and Precipitation Treated) | |
| Copper-Nickel-Silico n Alloy Rods, Sections, Forging Stock, Forgings and Parts (Heat Treated) | |
| Copper-zinc-aluminiu m- nickelsilicon alloy tube | |
| Corrosion-Resisting Steel Hexagon Nuts (B.A. and B.S.F. Threads) (Ordinary, Thin, Slotted and Castle) for Aircraft | |
| Cotton Webbing Suitable for Aerospace Purposes (Warp Yarn Nominally R 310 Tex) | |
| Cupboards for the Storage of Medicines in Health Care Premises | |
| Dental Amalgam Alloy | |
| Dental Chisels, Excavators, Probes and Scalers | |
| Design and Manufacture of Shell Boilers of Welded Construction | |
| Determination of Crimp of Yarn in Fabric | |
| Determination of Twist in Yarn Removed from Fabric | |
| Determination of Water and Sediment in Crude Petroleum and Fuel Oils (Centrifuge Method) | |
| Dimensions of Plugs for Hearing Aids | |
| Domestic Lighting Appliances for Use with Butane/Propane Gases - Part 1: Appliances for Use With Butane Gas | |
| Electric Strength of Solid Insulating Materials at Power Frequencies | |
| Examination and General Treatment Couches \x97 Part 1: Specification for Fixed Height Couches | |
| Examination and general treatment couches \x97 Part 2: Specification for variable height couches | |
| Extension Cables for Aircraft Nickel-Chromium and Nickel-Aluminium Thermocouple - Part 2: Specification for Terminations | |
| Fireman's Axe with Ash Handle | |
| Flax Reinforcement Webbing for Aeronautical Purposes | |
| Flexible Insulating Sleeving for Electrical Purposes | |
| Formaldehyde Solution | |
| Fuel oils for agricultural, domestic and industrial engines and boilers - Specification | |
| Fuel Oils for Non-Marine Use Part 1: Automotive Diesel Fuel (Class A7) | |
| Fuel oils for non-marine use Part 2: Specification for fuel oil for agricultural and industrial engines and burners (classes A2, C1, C2, D, E, F, G and H) | |
| GENERAL PURPOSE PLATINUM WIRE THERMOMETER BULBS AND CONNECTORS FOR AIRCRAFT | |
| General Requirements for Aircraft Electrical Cables (Second Series) | |
| General Requirements for Ground Support Electrical Supplies for Aircraft | |
| General requirements for steel protruding-head bolts of tensile strength 1250 MPa (180 000 lbf/in2) or greater - Specification | |
| General requirements for steel protrudinghead bolts of tensile strength 1250 MPa (180 000 lbf/in2) or greater Specification | |
| Glossary of terms for concrete and reinforced concrete | |
| Graphic Symbols and Circuit Diagrams for Fluid Power Systems and Components Part 1: Specification for Graphic Symbols | |
| Graphical Symbols Used on Diagrams for Fluid Power Systems and Components | |
| Guide to Statistical Interpretation of Data Part 1: Routine Analysis of Quantitative Data | |
| Guide to Statistical Interpretation of Data Part 2: Estimation of the Mean: Confidence Limit | |
| Guide to Statistical Interpretation of Data Part 3: Determination of Statistical Tolerance Interval | |
| Guide to Statistical Interpretation of Data Part 4: Techniques of Estimation and Tests Relating to Means and Variances | |
| Guide to Statistical Interpretation of Data Part 5: Power of Tests Relating to Means and Variances | |
| Guide to Statistical interpretation of data Part 6: Comparison of two means in the case of paired observations | |
| Guide to Statistical Interpretation of Data Part 7: Test for Departure from Normality | |
| High-Tensile Steel Chains (Round Link) for Chain Conveyors and Coal Ploughs | |
| Higher Tensile Steel Chain Slings and Rings, Links Alternative to Rings, Egg Links and Intermediate Links | |
| Higher Tensile Steel Hooks for Chains, Slings, Blocks and General Engineering Purposes | |
| Hose for Aviation Fuel and Engine Lubricating Oil for Aeronautical Purposes | |
| Hospital Sterilizers (Boiling Water Type) | |
| Hydrolysis Resistant, Thermoplastic Polyether Polyurethane Elastomer Coated Nylon Fabric for Aerospace Purposes | |
| Letter Plates | |
| Limiting Dimensions of Air Filters for Internal Combustion Engines and Compressors, Other Than for Aircraft | |
| Measurement of Offset Blanket Thickness for Lithographic Printing | |
| Memorandum on Conditioning of Solid Electrical Insulating Materials Prior to and During Testing | |
| Method for specifying Electroplated coatings of silver and silver alloys for engineering purposes | |
| Method for The Determination of Trash Content of Cotton and for Trash and Lint Content of Waste Intended for Spinning, by The Shirley Analyser | |
| Method of test for the measurement of the degree of carrotting of hatters' fur (for the estimation of felting properties) | |
| Method of Testing Plastics Part 4: Chemical Properties Method 433E: Deterimination of Free Acid in Acid Anhydride for Hardeners and Accelerators in Epoxide Resins | |
| Method of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 540D: Methods of Exposure to Laboratory Light Sources - General Guidance | |
| Methods for determination of Bow, skew and lengthway distortion in knitted fabrics | |
| Methods for determination of Bow, skew and lengthway distortion in woven and knitted fabrics | |
| Methods for determination of linear density of yarn removed from fabric | |
| Methods for Determination of Number of Threads per Unit Length | |
| Methods for Determination of the mass of warp and weft per unit area of fabric | |
| Methods for determining the air permeability of paper | |
| Methods for Sampling and Analysis of Glass-Making Sands | |
| Methods of Test For Air Filters Used in Air Conditioning and General Ventilation | |
| Methods of Test for Electric Strength of Solid Insulating Materials Part 1: Tests at Power Frequencies | |
| Methods of test for electric strength of solid insulating materials Part 2: Additional requirements for tests using direct voltage | |
| Methods of test for inorganic thermal insulating materials | |
| Methods of test for the flammability of fabrics | |
| Methods of Testing Cellulose Acetate Flake | |
| Methods of Testing Plastics - Part 11: Thermoplastics Pipes, Fittings and Valves - Methods 1121H: Thermoplastics Pipes for the Transport of Liquids under Pressure - Calculation of Head Losses | |
| Methods of Testing Plastics - Part 11: Thermoplastics Pipes, Fittings and Valves Method 1150E: Plastics Pipes and Fittings - Preparation of Test Piece Assemblies between a Polyethylene (PE) Pipe and... | |
| Methods of Testing Plastics - Part 1: Thermal Properties - Method 131B: Determination of Extensibility After Heat Ageing of Flexible Polyvinyl Chloride Sheet | |
| Methods of Testing Plastics - Part 1: Thermal Properties - Method 140C: Determination of the Combustibility of Specimens Using a 125 mm Flame Source | |
| Methods of Testing Plastics - Part 1: Thermal Properties - Method 140E. Flammability of a Small, Inclined Test Piece Exposed to an alcohol Flame (Laboratory Method) | |
| Methods of Testing Plastics - Part 1: Thermal Properties - Method 150C: Determination of Low Temperature Extensibility of Flexible Polyvinyl Chloride Sheet | |
| Methods of Testing Plastics - Part 1: Thermal Properties - Methods 134A and 134B. Determination of the Oxidation Induction Time of Thermoplastics | |
| Methods of Testing Plastics - Part 2: Electrical Properties Method 241A: Determination of Effect of Polyvinyl Chloride Compound on the Loss Tangent of polyethylene | |
| Methods of testing Plastics - Part 3: Mechanical properties - Method 332A: Stiffness of plastics film | |
| Methods of Testing Plastics - Part 3: Mechanical Properties - Method 335A: Determination of Flexural Properties of Rigid Plastics | |
| Methods of testing Plastics - Part 3: Mechanical properties - Method 340A: Determination of shear strength of moulding material - Method 340B: Determination of shear strength of sheet material | |
| Methods of testing Plastics - Part 3: Mechanical properties - Method 346A: Determination of cohesion between layers of laminated tube | |
| Methods of Testing Plastics - Part 3: Mechanical Properties - Method 360C: Determination of Tear Resistance of Plastics Film and Sheeting by the Initiation Method | |
| Methods of testing Plastics - Part 3: Mechanical properties - Method 365A: Determination of softness number of flexible plastics materials | |
| Methods of testing Plastics - Part 3: Mechanical properties - Methods 320A to 320F: Tensile strength, elongation and elastic modulus | |
| Methods of testing Plastics - Part 4: Chemical properties - Method 430A: Determination of water absorption at 23 \xb0C - Method 430B: Determination of water absorption at 23 \xb0C with... | |
| Methods of Testing Plastics - Part 4: Chemical Properties - Method 432D: Determination of Styrene Evaporation from Unsaturated Polyester Resins | |
| Methods of Testing Plastics - Part 4: Chemical Properties - Method 434B: Determination of Antioxidants in Polyolefin Compounds by Ultra-violet Absorption of the Chloroform Extract | |
| Methods of Testing Plastics - Part 4: Chemical Properties - Method 434D: Determination of Antioxidants in Polyolefin Compounds by a Spectrophotometric Method | |
| Methods of testing Plastics - Part 4: Chemical properties - Method 451B: Determination of acetone-soluble matter in phenolic moulding materials after moulding | |
| Methods of testing Plastics - Part 4: Chemical properties - Method 452C: Determination of butyl rubber content of low density polyethylene compounds | |
| Methods of testing Plastics - Part 4: Chemical properties Method 452B: Determination of carbon black content of polyolefin compound | |
| Methods of testing Plastics - Part 5: Optical and colour properties - Method 530A: Determination of yellowness index - Method 530B: Determination of the colour of near-white or near-colourless materials... | |
| Methods of testing Plastics - Part 5: Optical and colour properties, weathering - Method 521A: Determination of haze of film and sheet | |
| Methods of testing Plastics - Part 5: Optical and colour properties, weathering - Method 540B: Methods of exposure to laboratory light sources, (xenon arc lamp, enclosed carbon arc lamp, open-flame... | |
| Methods of testing Plastics - Part 5: Optical and colour properties, weathering - Method 540C: Determination of ultraviolet radiation intensity using polysulphone film | |
| Methods of testing Plastics - Part 5: Optical and colour properties, weathering - Method 540G: Methods of exposure to laboratory light sources - Open-flame carbon-arc lamps | |
| Methods of testing Plastics - Part 5: Optical and colour properties, weathering Method 520A: Determination of specular gloss | |
| Methods of Testing Plastics - Part 6: Dimensional Properties - Method 620E: Determination of Density of Liquid Resins by the Pycnometer Method | |
| Methods of Testing Plastics - Part 6: Dimensional Properties - Method 621D: Determination of Compacted Apparent Bulk Density of PVC Resins | |
| Methods of Testing Plastics - Part 6: Dimensional Properties - Method 640A: Determination of Shrinkage Test of Specimens in the Form of Bars of Compression Moulding Thermosetting Moulding Materials | |
| Methods of Testing Plastics - Part 6: Dimensional Properties - Method 641A: Determination of Dimensional Stability at 100 Degrees Celsius of Flexible Polyvinyl Chloride Sheet | |
| Methods of testing Plastics - Part 6: Dimensional properties - Method 643A: Shrinkage on heating of film intended for shrink wrapping applications | |
| Methods of testing Plastics - Part 7: Rheological properties - Method 720B: Cup flow of phenolic and alkyd moulding materials | |
| Methods of Testing Plastics - Part 8: Other Properties - Method 821A: Determination of the Gas Transmission Rate of Films and Thin Sheets under Atmospheric Pressure (Manometric Method) | |
| Methods of testing Plastics - Part 8: Other properties - Method 822A: Determination of water vapour transmission rate of plastics films (sachet method) | |
| Methods of testing Plastics - Part 8: Other properties - Method 826A: Determination of adhesion of print on plastics sheet | |
| Methods of Testing Plastics - Part 8: Other Properties Method 823A and 823B. Methods for the Assessment of Carbon Black Dispersion in Polyethylene Using a Microscope | |
| Methods of testing Plastics - Part 9: Sampling and test specimen preparation - Method 940A: Preparation of test specimens of amorphous thermoplastics in the form of bars with a specified... | |
| Methods of testing Plastics \x97 Part 4: Chemical properties \x97 Method 451F: Determination of formaldehyde in phenolic mouldings (colorimetric method) \x97 Method 451G: Determination of formaldehyde in phenolic mouldings (gravimetric... | |
| Methods of testing Plastics \x97 Part 7: Rheological properties \x97 Method 721A: Determination of resin flow from resin impregnated glass fabric | |
| Methods of testing plastics Part 1. Thermal properties Method 141A. Oxygen index of combustion of a rigid bar of 10 mm x 4 mm nominal cross section Method 141B. Oxygen... | |
| Methods of testing Plastics Part 1. Thermal Properties Method 150D. Cold Crack Temperature of Film and Thin Sheeting | |
| Methods of Testing Plastics Part 11: Thermoplastics Pipes, Fittings and Valves Method 1127P: Thermoplastics Pipes for the Conveyance of Fluids - Resistance to Internal Pressure - Test Method | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 115A: Plastics Yield | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 120C: Determination of the 1/10 Vicat Softening Temperature of Thermoplastics | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 121: General Test Method for Determination of Temperature of Deflection Under Load of Plastics | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 122A: Determination of Deformation Under Heat of Flexible Polyvinyl Chloride Compound | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 123A: Determination of the Melting Point of Synthetic Resins (Capillary Tube Method) | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 123B: Determination of the Melting Point of Polyamides | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 130C: Determination of the Thermal Stability of Polyvinyl Chloride by the Conductometric Method | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 130D: Determination of the Thermal Stability of Polyvinyl Chloride by the Potentiometric Method | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 131C-D: Crushing Strength After Heating (Heat Resistance) of Thermosetting (C) Moulding Material. (D) Laminated Sheet or Mouldings. | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 132B: Determination of the Blister Temperature of Thermosetting Materials | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 140A: Determination of the Burning Behaviour of Horizontal and Vertical Specimens in Contact with a Small-Flame Ignition Source | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 140B: Determination of the Burning Behaviour of Flexible Vertical Specimens in Contact with a Small-Flame Ignition Source | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 140D: Flammability of a Test Piece 550 mm x 35 mm of Thin Polyvinyl Chloride Sheeting (Laboratory Method) Replaces Method 508C... | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 141: Determination of Flammability by Oxygen Index | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 143A & B: Determination of Flammability Temperature of Materials | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 150B: Determination of Cold Flex Temperature of Flexible Polyvinyl Compound | |
| Methods of testing Plastics Part 1: Thermal properties Method 151A: Determination of cold bend temperature of flexible polyvinyl chloride extrusion compound | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 153A: Determination of Stiffness in Torsion of Flexible Materials (General Method) | |
| Methods of Testing Plastics Part 1: Thermal Properties Method 153B: Determination of Stiffness in Torsion of Flexible Materials (Method for Vinyl Chloride Compounds) | |
| Methods of Testing Plastics Part 1: Thermal Properties Methods 120A to 120E: Determination of the Vicat Softening Temperature of Thermoplastics | |
| Methods of Testing Plastics Part 1: Thermal Properties Methods 135: Determination of the Time-Temperature Limits After Prolonged Exposure to Heat | |
| Methods of Testing Plastics Part 1: Thermal Properties Methods 136: Determination of the Short-Term Performance of Thermosetting Moulding Materials at Elevated Temperatures | |
| Methods of Testing Plastics Part 1: Thermal Properties: Method 121A-C: (A) Determination of Temperature of Deflection Under a Bending Stress of 1.8 MPa of Plastics and Ebonite.(B) Determination of Temperature... | |
| Methods of Testing Plastics Part 1: Thermal Properties: Method 121C: Determination of Temperature of Deflection Under a Bending Stress for Rigid Thermosetting Resin Bonded Laminated Plastics Sheet | |
| Methods of Testing Plastics Part 1: Thermal Properties: Methods 121A and 121B: Determination of Temperature of Deflection of Plastics Under a Bending Stress | |
| Methods of Testing Plastics Part 2: Electrical Properties Method 250A: Antistatic Behaviour of Film. Charge Decay Method | |
| Methods of Testing Plastics Part 2: Electrical Properties Method 250B: Antistatic Behaviour of Film. Electroscope Method | |
| Methods of Testing Plastics Part 2: Electrical Properties Method 250C: Antistatic Behaviour of Film. Field Window Method | |
| Methods of Testing Plastics Part 3. Mechanical Properties Method 341A. Determination of Apparent Interlaminar Shear Strength of Reinforced Plastics | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 320A-F: Determination of Tensile Strength, Elongation and Elastic Modulus | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323A: Tensile Vibration - Non-Resonance Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323B: Flexural Vibration - Non-Resonance Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323C: Shear Vibration - Non-Resonance Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323D: Torsional Vibration - Non-Resonance Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323E: Longitudinal and Shear Vibration - Wave-Propagation Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323F: Tensile Vibration - Sonic-Pulse Propagation Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 323G: Complex Shear Viscosity Using a Parallel-Plate Oscillatory Rheometer | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 326A-C: Determination of Tensile Strength and Elongation of Plastics Films | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 327A: Determination of Tensile Strength and Elongation at Break of Polytetrafluoroethyl ene (PTFE) Products | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 345A: Determination of Compressive Properties by Deformation at Constant Rate | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 350: Determination of Izod Impact Strength of Rigid Materials | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 352D: Determination of Falling Weight Impact Resistance of Thin Flexible Sheet (Film) | |
| Methods of testing plastics Part 3: Mechanical properties Method 352E: Determination of impact resistance by the free-falling dart method (Staircase method) | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 352F: Determination of Impact Resistance by the Free- Falling Dart Method (Instrumented Puncture Test) | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 353A: Determination of Multi-Axial Impact Behaviour by the Falling Dart Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 353B: Determination of Multi-Axial Impact Behaviour by the Instrumented Puncture Test | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 359: Determination of Charpy Impact Strength | |
| Methods of testing plastics Part 3: Mechanical properties Method 360A: Determination of tear resistance of plastics film and sheeting by the Elmendorf method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 365B: Determination of Indentation Hardness by Means of a Durometer (Shore Hardness) | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 365C: Determination of Rockwell Hardness | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 365D: Determination of Hardness by the Ball Indentation Method | |
| Methods of Testing Plastics Part 3: Mechanical Properties Method 370: Determination of Resistance to Wear by Abrasive Wheels | |
| Methods of Testing Plastics Part 3: Mechanical Properties Methods 354A and 354B: Determination of Tensile-Impact Strength | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 431C: Determination of Moisture Content of Cellulose Acetate | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 432A: Determination of of Residual Styrene Monomer Content in Reinforced Plastics Based on Unsaturated Polyester Resins | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 432B: Determination of the Acid Value of Unsaturated Polyester Resins | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 432C: Determination of Hydroxyl Value of Unsaturated Polyester Resins | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 433A: Determination of Inorganic Chlorine in Epoxide Resins and Glycidyl Esters | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 433B: Determination of Easily Saponifiable Chlorine in Epoxide Resins and Related Materials | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 434A: The Identification of Antioxidants and Ultraviolet Absorbers in Polyolefin by Thin Layer Chromatography | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 434C: Determination of Anti-Oxidants in Polyolefin Compounds by Ultra-Violet Absorption of the Toluene/Ethanol Extract in Ethanol Solution | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451A: Determination of Acetone-Soluble Matter in Phenolic Mouldings | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451C: Determination of Acetone-Soluble Matter (Resin Content of the Material in the Unmoulded State) of Phenolic Moulding Materials | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451D: Determination of Free Ammonia and Ammonium Compounds in Phenol- Formaldehyde Mouldings (Colormetric Comparison Method) | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451E: Determination of Free Phenols in Phenolings Formaldehyde Mouldings (Iodometric Method) | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451K: Determination of pH of Water Extract of Phenolic Mouldings | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 451L: Detection of Free Ammonia in Phenol-Formaldehyde Mouldings | |
| Methods of testing Plastics Part 4: Chemical properties Method 452D: Determination of pH of water extract of polyolefin compound Method 452E: Determination of water-soluble sulphates in polyolefin compound Method 452F:... | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 453A: Determination of Residual Styrene Monomer in Polystyrene by Gas Chromatography | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 453C: Determination of Residual Acrylonitrile Monomer Content in Styrene/Acrylonitril e Copolymers using Gas Chromatography | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 454C: Determination of pH of Aqueous Extract of PVC Resins | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 454D: Determination of Volatile Matter (Including Water) of PVC Resins | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 454E: Determination of Plasticizer Absorption at Room Temperature of PVC Resins for General Use | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 454F: Sieve Analysis of Vinyl Chloride Homopolymer and Copolymer Resins Using Air-Jet Sieve Apparatus | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 454G: Polymer Dispersions - Determination of Sieve Residue (Gross Particle and Coagulum Content) | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 455A: Determination of Matter Extractable by Organic Solvents (Conventional Methods) | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 459A: Determination of Free Acidity in Cellulose Acetate | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 461A: Determination of Volatile Matter in Aminoplastic Moulding Materials | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 462A and 462B: Determination of Extractable Formaldehyde in Melamine Formaldehyde Mouldings | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 465c: Determination of Migration of Plasticizers | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 470A: Determination of Ash (General Methods) | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 470B: Determination of Ash of Polyalkylene Terephthalates | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 470C: Determination of Ash of Unplasticized Cellulose Acetate | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 470D: Determination of Ash of Polyamides | |
| Methods of Testing Plastics Part 4: Chemical Properties Method 480A: Determination of Insoluble Particles in Cellulose Acetate | |
| Methods of Testing Plastics Part 4: Chemical Properties Methods 433C and 433D: Determination of Epoxide Equivalent of Epoxide Compounds | |
| Methods of Testing Plastics Part 5. Optical and Colour Properties, Weathering Method 550A. Methods of Exposure to Natural Weathering | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 531A Determination of Refractive Index of Transparent Plastics | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 540A: Determination of Resistance to Change upon Exposure Under Glass to Daylight | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 540E: Methods of Exposure to Laboratory Light Sources - Xenon-Arc Sources | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 541A: Determination of Colour Fastness to Water | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 542A: Qualitative Evaluation of Bleeding in Colorants | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 550B: Methods of Exposure to Direct Weathering, to Weathering Using Glass- Filtered Daylight and to Intensified Weathering by... | |
| Methods of Testing Plastics Part 5: Optical and Colour Properties, Weathering Method 551A: Determination of the Effects of Exposure to Damp Heat, Water Spray and Salt Mist | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 621A: Determination of Apparent Density of Moulding Material That Can Be Poured from a Funnel | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 621B: Determination of Apparent Density of Moulding Material Which Cannot Be Poured from a Funnel | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 621C: Determination of the Bulk Factor of Moulding Materials | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 630A: Determination of Thickness by Mechanical Scanning of Flexible Sheet | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 631A: Determination of Gravimetric Thickness and Yield of Flexible Sheet | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 632A: Determination of Length and Width of Flexible Sheet | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 643B: Determination of Dimensional Change on Heating of Film and Sheeting | |
| Methods of Testing Plastics Part 6: Dimensional Properties Method 644A: Determination of Total Volume Shrinkage of Polyester and Epoxide Casting Resins | |
| Methods of Testing Plastics Part 6: Dimensional Properties Methods 620C and 620D: Determination of Density and Relative Density of Non-Cellular Plastics | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 720A: Determination of Melt Flow Rate of Thermoplastics | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 722A: Determination of Transfer Flow of Thermosetting Moulding Materials | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 722B: Determination of the Fluidity of Plastics Using Capillary and Slit-Die Rheometers | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 730A: Determination of Reduced Viscosity (Viscosity Number) and Intrinsic Viscosity of Plastics in Dilute Solution | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 730B: Determination of the Viscosity of Polymers in the Liquid Emulsified or Dispersed State Using a Rotational Viscometer Working at a... | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 730C: Determination of Apparent Viscosity of Resins by the Brookfield Test Method | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 732A: Determination of Viscosity Number: General Conditions | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 732C: Determination of Viscosity Number of Polyethylenes and Polypropylenes | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 732D: Determination of Viscosity Number of Polycarbonate Molding and Extrusion Materials | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 732F: Determination of Viscosity Number of Methyl Methacrylate Polymers | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 733A: Determination of Viscosity Number of Polyamides | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 733C: Determination of Viscosity Number and Viscosity Ratio of Cellulose Acetate | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 740B: Polymer Dispersions and Synthetic Rubber Latices - Freeze-Thaw Cycle Stability Test | |
| Methods of Testing Plastics Part 7: Rheological Properties Method 740C: Polymer Dispersions - Determination of White Point Temperature and Minimum Film-Forming Temperature | |
| Methods of Testing Plastics Part 8: Other Properties Method 820A: Determination of Water Vapour Transmission Rate (Dish Method) | |
| Methods of Testing Plastics Part 8: Other Properties Method 824A: Determination of Coefficients of Friction of Plastics Film | |
| Methods of Testing Plastics Part 8: Other Properties Method 825A: Film and Sheeting - Determination of Blocking Resistance | |
| Methods of Testing Plastics Part 8: Other Properties Method 830A: Determination of the Effects of Liquid Chemicals, Including Water | |
| Methods of Testing Plastics Part 8: Other Properties Method 832A: Determination of Resistance to Environmental Stress Cracking (ESC) by the Bent Strip Method | |
| Methods of Testing Plastics Part 8: Other Properties Method 835A: Determination of Gelation Time of Phenolic Resins | |
| Methods of Testing Plastics Part 8: Other Properties Method 835B: Determination of Gelation Time of Polyester Resins (Manual Method) | |
| Methods of Testing Plastics Part 8: Other Properties Method 835C: Determination of Gelation Time of Polyester and Epoxide Resins Using a Gel Timer | |
| Methods of testing Plastics Part 8: Other properties Method 835D: Determination of gelation time of thermosetting resins using a hot plate | |
| Methods of Testing Plastics Part 8: Other Properties Method 835E: Determination of Gelation Time of Resin in Impregnated Materials Used for Laminates | |
| Methods of Testing Plastics Part 8: Other Properties Methods 831A to 831B: Determination of Environmental Stress Cracking (ESC) by the Ball or Pin Impression Method | |
| Methods of Testing Plastics Part 8: Other Properties Methods 833A to 833C: Determination of Environmental Stress Cracking (ESC) by the Constant Tensile Stress Method | |
| Methods of Testing Plastics Part 9: Sampling and and Test Specimen Preparation Method 910A: Injection Moulding Test Specimens of Thermoplastic Materials | |
| Methods of Testing Plastics Part 9: Sampling and and Test Specimen Preparation Method 911: Injection Moulding of Multipurpose Thermosetting Test Specimens | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation - Method 901A: Compression Moulding Test Specimens of Thermoplastic Materials | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 902A: Compression Moulding Test Specimens of Thermosetting Materials | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 910B: Thermoplastic Materials - General Principles, and Injection Moulding of Multipurpose and Bar Test Specimens | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 910C: Thermoplastic Materials - Small Tensile Bars | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 910D: Thermoplastic Materials - Small Plates | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 910E: Injection Moulding of Test Specimens of Thermoplastic Materials - Determination of Moulding Shrinkage | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 930A: Preparation of Test Specimens by by Machining | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 931A: Preparation and Use of Multipurpose Test Specimens | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Method 941: Determination of Maximum Reversion of Amorphous Thermoplastics Moulding Materials | |
| Methods of Testing Plastics Part 9: Sampling and Test Specimen Preparation Methods 920A to 920C: Preparation of Glass Fibre Reinforced, Resin Bonded, Low-Pressure Laminated Plates or Panels for Test Purposes... | |
| Methods of Testing Plastics Part 9:Sampling and Test Specimen Preparation Method 940B: Preparation of Test Specimens of Amorphous Thermoplastics with a Specified Reversion by Injection Moulding Rectangular Plates | |
| Methods of Testing Plastics Part: 11 Thermoplastics Pipes, Fittings and Valves Method 1150B: Plastics Pipes and Fittings - Preparation of Polyethylene (PE) Pipe/Pipe or Pipe/Fitting Test Piece Assemblies by Butt... | |
| Methods of testing plastics. Dimensional properties. Determination of density of solid plastics excluding cellular plastics (immersion method). Determination of density of solid plastics excluding cellular plastics (pyknometer method). Determination of... | |
| Methods of testing plastics. Thermal properties. Determination of resistance of decorative laminated sheet to dry heat | |
| Methods of testing plastics. Thermal properties. Determination of the thermal stability of polyvinyl chloride by the Congo red method | |
| Methods of testing plastics. Thermal properties. Determination of the thermal stability of polyvinyl chloride by the pH method | |
| Methods of Testing Plastics: Part 1: Thermal Properties Method 124A: Determination of the Softening Point of Synthetic Resin (Ring and Ball Method) | |
| Methods of Testing Plastics: Part 5: Optical and Colour Properties, Weathering Method 553A: Determination of Light Absorption of Cellulose Acetate, Before and After Further Heating | |
| Methods of Testing Plastics: Part 5: Optical and Colour Properties, Weathering: Method 552A: Determination of Changes in Colour Variations in Properties After Exposure to Daylight Under Glass, Natural Weathering or... | |
| Minyvin Type Electric Cables (Metric Units) | |
| Nickel-chromium and nickel-aluminium thermocouple extension cables for aircraft \x97 Part 1: Specification for conductors | |
| Notes on the Application of Statistics to Paper Testing | |
| Nuts, self-locking, with maximum operating temperature less than or equal to 425 Degrees C - Test methods | |
| Nuts, Self-Locking, with Maximum Operating Temperatures Less Than or Equal to 425 Degrees Celcius - Procurement Specification | |
| Nylon Fabrics Suitable for Coating with Natural or Synthetic Elastomers for Aerospace Purposes | |
| Paraformaldehyde | |
| Phenolic resin-bonded cotton or phenolic resin-bonded cotton/synthetic fibre mixture fabric sheets for electrical purposes | |
| Plastics - Determination of Loss of Plasticizers - Activated Carbon Method | |
| Plastics - Phenolic Resin Powder - Sieve Analysis Using Air-Jet Sieve Apparatus | |
| Plastics Part 7: Rheological Properties Method 732B: Determination of Viscosity Number of Poly(Vinyl Chloride) Resins | |
| Plastics Part 7: Rheological Properties Method 732E: Determination of Viscosity Number of Poly(Alkylene Terephthalates) | |
| Precise Conversion of Inch and Metric Sizes on Engineering Drawings | |
| Prehardened and Tempered Carbon and Low Alloy Round Steel Wire for Springs and General Engineering Purposes | |
| Pren Type Electric Cables for Aircraft | |
| Presentation of a Weave Diagram and Plans for Drafting, Denting and Lifting | |
| Procedure for inspection, testing and acceptance of iron, nickel, copper, cobalt and refractory metal base alloy castings | |
| Procedure for inspection, testing and acceptance of wrought copper alloys | |
| Procurement of self-locking nuts with non-metallic locking elements - Metric series - Specification | |
| Projection Welding of Low Carbon Wrought Steel Studs, Bosses, Bolts, Nuts and Similar Rings | |
| Prussian Blues for Paints | |
| PTFE Insulated Equipment Wires and Cables, Single- and Multi-Core, with Silver Plated Copper Conductors (190 Degrees C) or Nickel Plated Copper Conductors (260 Degrees C) | |
| Radiographic Examination of Fusion Welded Circumferential Butt-Joints in Steel Pipes | |
| Rail and Stud Configuration for Aircraft Passenger Equipment and Cargo Restraint | |
| Rolled Copper and Copper Alloys. Sheet, Strip and Foil | |
| Rolled Threads for Bolts - Lead and Runout Requirements | |
| Rolling Bearings: Ball Bearings, Cylindrical and Spherical Roller Bearings Part 1: Dimensions of Ball Bearings, Cylindrical and Spherical Roller Bearings (Metric Series) | |
| Rolling Bearings: Ball Bearings, Cylindrical and Spherical Roller Bearings Part 2: Dimensions of Ball Bearings and Cylindrical Roller Bearings (Inch Series) | |
| Rotating Electrical Machines for Use in Ships | |
| Sampling and analysis of glass-making sands - Part 1: Methods for sampling and physical testing of glass-making sands | |
| Sampling and analysis of glass-making sands - Part 2: Methods for chemical analysis | |
| Schedule for Environmental Conditions and Test Procedures for Airborne Equipment | |
| Schedule for Tables relating to altitudes, a for use in aeronautical instru rspeed and Mach numbers nent design and calibration | |
| SCHEDULE OF WROUGHT COPPER AND COPPER ALLOYS. PLATE | |
| Shell boilers of welded construction (other than water-tube boilers). Class I welded construction | |
| Shell boilers of welded construction (other than water-tube boilers). Class II and class III welded construction | |
| Sleeves for Aircraft Electric Cables and Equipment Wires Part 1: Specification for Elastomeric Sleeves for Binding and Identification | |
| Sleeves for Aircraft Electric Cables and Equipment Wires Part 3: Specification for Heat Shrinkable Sleeving for Binding and Insulation | |
| Sleeves for Aircraft Electric Cables and Equipment Wires Part 4: Semi-Rigid High Performance Heat Shrinkable Sleeving for Binding and Insulation | |
| Sleeves for aircraft electric cables and equipment wires. Part 2: Specification for slip-on sleeves for identification purposes | |
| Specif \xa1cati on for Continuously Hot-Dip Zinc Coated and Iron-Zinc Alloy Coated Steel: Wide Strip, Sheet/Plate and Slit Wide Strip | |
| Specification for 100 Degree Countersunk Head Corrosion-Resisting Steel Bolts (Unified Threads) for Aircraft | |
| Specification for 100 Degree Countersunk Head Steel Bolts [1100 MPa with Hi-torque speed drive recesses] | |
| Specification for 100\xb0 Countersunk head steel bolts (Unified threads), cadmium plated, for aircraft | |
| Specification for 35-mm magnetic sound recording azimuth alignment test films | |
| Specification for 50 g cotton fabric | |
| Specification for 80 g cotton madapolam fabric | |
| Specification for A.C. and D.C. rotary and linear actuators for aircraft | |
| Specification for A.C. generators for aircraft - Part 1: Constant frequency | |
| Specification for A.C. generators for aircraft - Part 2: Variable frequency | |
| Specification for A.C. motors for aircraft - Part 1: Three-phase constant frequency squirrel-cage induction motors | |
| Specification for A.C. motors for aircraft - Part 2: Three-phase variable frequency squirrel-cage induction motors | |
| Specification for Air-driven directional gyroscopes for aircraft | |
| Specification for aircraft filament lamps | |
| Specification for Aluminium Alloy Hexagonal Headed Bolts (B.A. and B.S.F. Threads) for Aircraft | |
| Specification for aluminium alloy refuse skips | |
| Specification for Artists' Water-Color Brushes for Local Authorities | |
| Specification for Brass Nuts (Unified Hexagons and Unified Threads) for Aircraft | |
| Specification for brass wire for springs, 2/1 brass | |
| Specification for bursting discs and bursting disc devices | |
| Specification for Cabinets for the electrical euthanasia of dogs | |
| Specification for Cadmium anodes and cadmium oxide for electroplating | |
| Specification for Cadmium-Plated Steel Bolts, 55/65 Tonf/ Square Inches (Unified Hexagons, 3A Unified Threads and Close Tolerance Shanks) for Aerospace Use | |
| Specification for Cadmium-Plated Steel Hexagonal-Headed Bolts (B.A. and B.S.F. Threads) with Close Tolerance Shanks for Aircraft | |
| Specification for Cadmium-Plated Steel Hexagonal-Headed Shear Bolts (B.S.F. Threads) for Aircraft | |
| SPECIFICATION FOR CAST AND FORGED STEEL WEDGE GATE, GLOBE, CHECK AND PLUG VALVES SCREWED AND SOCKET-WELDING 0 SIZES 2 IN AND SMALLER FOR THE PETROLEUM INDUSTRY | |
| Specification for Cheatle's sterilizer forceps (light and heavy patterns) | |
| Specification for Chemical Preparations for Portable and Transportable Chemical Closets (Excluding Those for Use in Aircrafts) | |
| Specification for Class II Arc Welding of Carbon Steel Pipework for Carrying Fluids | |
| Specification for Clinch nuts (Unified threads) for aircraft | |
| Specification for Conductors for general-purpose aircraft electrical cables and aerospace applications | |
| Specification for copper and copper alloys. Forging stock and forgings | |
| Specification for copper and copper alloys. Tubes. Part 1: Copper tubes for water, gas and sanitation | |
| Specification for copper and copper alloys. Tubes. Part 2: Tubes for general purposes | |
| Specification for copper and copper alloys. Tubes. Part 3: Tubes for heat exchangers | |
| Specification for copper-aluminium-nic kel-iron alloy rods, bars, sections, forging stock and forgings | |
| Specification for copper-tin-phosphoro us alloy rods and sections | |
| Specification for Corrosion-Resisting Steel Hexagonal-Headed Bolts (B.A. and B.S.F. Threads) for Aircraft | |
| Specification for Counter and Pointer Pressure Altimeters | |
| Specification For Coupling Dimensions for Aero-Engine Refrigerant Pressure Replenishment Connections | |
| Specification for coupling dimensions for aircraft connections for water of a drinkable quality | |
| Specification for D.C. generators | |
| Specification for D.C. Motors for aircraft | |
| Specification for Design and Performance Requirements for Airframe-Fit Electrical Connectors for D.C. and Low Frequency A.C. Applications | |
| Specification for Dial Test Indicators (Lever Type) for Linear Measurement | |
| Specification for Direct current ratiometer indicators for aircraft | |
| Specification for dissecting forceps (plain ends) made of corrosion resisting steel | |
| Specification for Draining Taps (Screw-Down Pattern) | |
| Specification for Electric Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Extruded Insulation | |
| Specification for Electric Cables for General Airframe or Equipment Interconnect Use (260 Degrees Celsius), Nickel Plated Copper and Copper Alloy Conductors, with Wrapped Insulation | |
| Specification for Electrical Cables for General Airframe or Equipment Interconnect Use (135 Degrees C), Wrapped Insulation | |
| Specification for Electrically-heated pitot and pitotstatic pressure heads | |
| Specification for Filler rods and wires for gas-shielded arc welding Part 1. Ferritic steels | |
| Specification for filler rods and wires for gas-shielded arc welding. Aluminium and aluminium alloys and magnesium alloys | |
| Specification for filler rods and wires for gas-shielded arc welding. Copper and copper alloys | |
| Specification for filler rods and wires for gas-shielded arc welding. Nickel and nickel alloys | |
| Specification for filler rods and wires for inert-gas arc welding Part 2: Wires for gas-shielded metal-arc welding | |
| Specification for flax, jute and hemp webbings | |
| Specification for fuel oils for oil engines and burners for non-marine use | |
| Specification for general Requirements for Aircraft Electrical Equipment and Indicating Instruments Part 3. Characteristics of aircraft electrical systems | |
| Specification for General Requirements for Bolts and Nuts of Strength Not Exceeding 180 000 LbF/Square Inches (125 Hbar) | |
| Specification for General requirements for electrical equipment and indicating instruments for aircraft - Part 2: Environmental and Operating Conditions | |
| Specification for General Requirements for Electromagnetically Operated Contactors for Aircraft | |
| Specification for Ground Pressure Test Connections for Aircraft Pressure Cabins | |
| Specification for Hexagonal head steel bolts 1100 MPa | |
| Specification for Hot Applied Damp Resisting Coatings for Solums | |
| Specification for hypodermic dental needles | |
| Specification for iron castings with spheroidal or nodular graphite | |
| Specification for Jacking Pads for Aircraft | |
| Specification for Leathers for Gas Meter Diaphragms | |
| Specification for Lighting for aircraft indicators using integral filament lamps | |
| SPECIFICATION FOR LOW AND INTERMEDIATE DENSITY POLYTHENE ROD FOR GENERAL PURPOSES | |
| Specification for Low carbon, precipitation hardening nickel-chromium-alum inium-molybdenum-nio bium alloy castings - (Nickel base Cr 11.5, Al 6.0, Mo 4.0, Nb 2.0) | |
| Specification for Machine screw nuts pressed type - B.A. & Whitworth form threads | |
| Specification for Magnesium and magnesium alloy ingots and castings | |
| Specification for Manifold pressure gauges for aircraft | |
| Specification For Mating Dimensions of Liquid Oxygen Replenishment Couplings | |
| Specification for mercerized cotton parachute fabric | |
| Specification for Metallic Slide Fasteners for Aerospace Purposes | |
| Specification for Nickel-chromium-alum inium-molybdenum-nio bium alloy castings - (Nickel base Cr 13.0, Al 6.0, Mo 4.5, Nb 2.3) | |
| Specification for Nickel-cobalt-chromi um-aluminium-titaniu m-molybdenum alloy castings - (Nickel base Co 15.0, Cr 10.0, Al 5.5, Ti 4.8, Mo 3.0) | |
| Specification for Nickel-cobalt-tungst en-chromium-aluminiu m-molybdenum titanium-tantalum alloy castings - (Nickel base Co 10.0, W 10.0, Cr 9.0, Al 5.5, Mo 2.5, Ti 1.5, Ta 1.5) | |
| Specification for Nickel-cobalt-tungst en-chromium-aluminiu m-tantalum-hafnium-t itanium alloy castings - (Nickel base Co 10.0, W10.0, Cr 9.0, Al 5.5, Ta 2.5, Hf 1.5, Ti 1.5) | |
| Specification for Nickel-Iron Transformer and Choke Laminations | |
| Specification for Nickel-tungsten-alum inium-chromium-molyb denum alloy castings - (Nickel base W10.5, Al 6.0, Cr 6.0, Mo 2.0) | |
| Specification for Non-returnable wooden trays for tomatoes | |
| Specification for nylon sewing thread | |
| Specification for Operating table mattresses and mattress sections | |
| Specification for Painters'and Decorators' Brushes for Local Authorities and Public Institutions (Excluding Quality of Fillings) | |
| Specification for Permanent Splicing of Aircraft Electrical Cables | |
| Specification for Power and Current Transformers for Use in Aircraft Electrical Power Supply Systems | |
| Specification for Power-driven tower cranes for building and engineering construction | |
| Specification for Precipitation hardening chromium-nickel-copp er-molybdenum steel castings (1250 MPa) (Cr 14.0, Ni 4.5, Cu 2.5, Mo 1.5) | |
| Specification for Precipitation hardening chromium-nickel-copp er-molybdenum steel castings (950 MPa) (Cr 14.0, Ni 4.5, Cu 2.5, Mo 1.5) | |
| Specification for Precipitation hardening chromium-nickelcoppe r- molybdenum steel castings (1250 MPa) (Cr 14.0, Ni 4.5, Cu 2.5, Mo 1.5) | |
| Specification for Precipitation hardening chromium-nickelcoppe r- molybdenum steel castings (950 MPa) (Cr 14.0, Ni 4.5, Cu 2.5, Mo 1.5) | |
| Specification for Pressure re-oiling connection (new type) | |
| Specification for Pressure-driven airspeed indicators | |
| Specification for Pressure-driven machmeters for aircraft | |
| Specification for Primary active lithium batteries for use in aircraft | |
| Specification for Rate of climb indicators for aircraft | |
| Specification for Rubber bonded cork sheets | |
| Specification for Rubber hose for i.c. engine cooling systems | |
| Specification for Scalpels with detachable blades | |
| Specification for Screen Terminating Devices for Aircraft Electric Cables | |
| Specification for Sensitive altimeters for aircraft | |
| Specification for shock-proof X-ray tube cable terminations and receptacles operating at 55kV peak | |
| Specification for Shuttleless woven cotton webbing for aerospace purposes | |
| Specification for Sizes of aircraft gravity filling orifices and associated replenishment nozzles (metric series) | |
| Specification for Smoke Density Indicators and Recorders | |
| Specification for soiled linen trolleys | |
| Specification for Static Invertors | |
| Specification for Steel Ankle Joints for Steel Orthopaedic Appliances | |
| Specification for Steel hexagonal-headed bolts (B.A. and B.S.F. threads) for aircraft | |
| Specification for steel knee joints for steel orthopaedic calipers | |
| Specification for steel nuts (unified hexagons and unified threads) for shear bolts for aircraft | |
| Specification for Steel plates for use in the manufacture of galvanizing pots | |
| Specification for straight artery (haemostatic) forceps. Spencer Wells pattern (screw joint) | |
| Specification for Surgical spring trusses | |
| Specification for textile machinery and accessories - drafting equipment for preparation and spinning machinery Part 1: Drafting arrangements for spinning machines - terminology | |
| Specification for textile machinery and accessories - drafting equipment for preparation and spinning machinery Part 2: Spinning preparatory and spinning machinery - covering characteristics of top rollers | |
| Specification for textile machinery and accessories - drafting equipment for preparation and spinning machinery Part 3: Ring-spinning frames and speedframes - top and bottom aprons | |
| Specification for weights of sail canvas | |
| Specification for Whirling hygrometer | |
| Specification for wrought aluminium and aluminium alloys for electrical purposes. Bars, extruded round tube and sections | |
| Specification for Wrought aluminium for electrical purposes - Strip with drawn or rolled edges | |
| Specification for | |
| Specification the Design and Testing of Steel Overhead Runway Beams | |
| Specification. Surgical scalpels | |
| Specifications for Lead Chromes and Zinc Chromes for Paints | |
| Specifications for Machine Screws and Nuts (Unified Threads) Below 1/4 in for Aeronautical Purposes | |
| Spline Drives - Wrenching Configuration - Metric Series | |
| Steel Hexagonal Nuts (B.A. and B.S.F. Threads) (Ordinary, Thin, Slotted and Castle) for Aircraft | |
| Steel Hexagonal Nuts (B.S.F. Threads) for Shear Bolts for Aircraft | |
| Steel Hexagonal-Headed Bolts (B.A. and B.S.F. Threads) with Close Tolerance Shanks for Aircraft | |
| Steel Hexagonal-Headed Shear Bolts (B.S.F. Threads) for Aircraft | |
| Steel Link and Strap Assemblies for Lifting Attachments for Packing Cases | |
| STEEL NUTS (UNIFIED HEXAGONS AND UNIFIED THREADS) FOR SHEAR BOLTS FOR AIRCRAFT | |
| Steel Roller Chains, Types S and C, Attachments and Chain Wheels for Agricultural and Similar Machinery | |
| Strength of Wet Paper and Board Part 1: Method for Determination of the Bursting Strength of Paper and Board After Immersion in Water | |
| Strength of Wet Paper and Board Part 2: Determination of the Tensile Strength of Paper and Board After Immersion in Water | |
| Surge Diverters for Alternating Current Systems | |
| Suspended Access Equipment (Suspended Chairs, Traditional Steeplejack's Seats, Work Cages, Cradles and Platforms) for Use in the Building, Engineering Construction, Steeplejack and Cleaning Industries | |
| Terms Relating to Particle Technology | |
| Testing for Rating of Room Air-Conditioners Part 1: Cooling Performance | |
| Tests for Industrial Crawler and Wheeled Tractors (Excluding Units Designed for Materials Handling in Factories) | |
| Textile Machinery and Accessories - Drafting Equipment for Preparation and Spinning Machinery Part 4: Bottom Fluted Rollers for Drafting Systems | |
| The Resistance of Fabrics to Penetration by Water (Hydrostatic Head Test) | |
| to Statistical Interpretation of Data Part 8: Estimation of a Median | |
| Tracked Changes (Redline) - Fuel oils for agricultural, domestic and industrial engines and boilers Specification | |
| Transliteration of Cyrillic and Greek Characters | |
| Troughed belt conveyors | |
| Typeface nomenclature and classification | |
| Weld production control test plates | |
| White Metal (88/8/4) Ingots (Suitable for Bearings) | |
| Wire Brushes | |
| Woven Polyester Narrow Fabrics for Aerospace Purposes |
| << Prev | Next >> |