Qorvo Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Product Name Notes
Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is...
Qorvo's T2G6003028-FL is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is...
Qorvo's T2G6003028-FS is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is...
Qorvo's TGF2023-2-05 is a discrete 5.0 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-05 typically provides 43 dBm of saturated output power with power...
Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is...
Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and...
Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and...
The Qorvo QPD1009 is a 15 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 4 GHz. The device is constructed with Qorvo's proven QGaN25HV process, which...
The Qorvo QPD1013 is a 150 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 2.7 GHz. This is a single stage unmatched power amplifier transistor in...