TOP-electronics USA Datasheets for Wireless Network Components

Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more

Product Name Notes
LM007-1050, WiFi 802.11 b/g/n Adapter (Bulk/adapter only)
LM007-1051, WiFi 802.11 b/g/n Adapter, 150Mbps, Retail Pack (SRP) The LM007 USB adapter is a convenient plug-and-play solution that enables wireless communication in ad-hoc or infrastructure mode. It is compatible...
LM808-0402, Wi-FI USB Adapter 802.11ac (AO/bulk, ETSI/EU/ROW only) The LM808-0402 should not be used in North America. For operation in North America, use the LM808-0404 or LM808-0405 instead. The LM808...
LM808-0403, Wi-FI USB Adapter 802.11ac (SRP) - single retail pack, ETSI/EU/ROW only The LM808-0403 should not be used in North America. For operation in North America, use the LM808-0404 or...
LM808-0404 US, Wi-FI USB Adapter 802.11ac (AO/bulk, North America only) The LM808-0404 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403. The LM808...
LM808-0405 US, Wi-FI USB Adapter 802.11ac (SRP- single retail pack, North America) The LM808-0405 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403.
LM809-0647, WiFi USB Adapter 300Mbps (AO/bulk), adapter only The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications. Operates in 2.4 GHz frequency...
LM809-0658, WiFi USB Adapter 300Mbps (SRP), Single Retail Pack The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications. Operates in 2.4 GHz...
LM811-0452 US, WiFi and Bluetooth USB Module, 4.0 Dual Mode Class 1 with onboard IC antenna, for use in North American markets only. Operating ambient temperature range -20C to +80C...
LM811-0461, WiFi and Bluetooth USB Module, 4.0 Dual Mode Class 1 with uFl antenna connector. This is LM811-0471 shipped in trays of 40pcs each. Minimum order is 120pcs and orders...
LM811-0471 US, WiFi and Bluetooth USB Module, 4.0 Dual Mode Class 1 with uFl antenna connector, for use in North American markets only. Operating anbient temperature range -20C to +80C...
LM813-0816 US, WiFi and Dual Mode Bluetooth® 4.2 Combination Module (North American markets) USB Interface module with added terminals for enabling GPIO’s and Bluetooth Functions to enable coexistence. This IPEX...
LM813-0816, WiFi and Dual Mode Bluetooth® 4.2 Combination Module USB Interface module with added terminals for enabling GPIO’s and Bluetooth Functions to enable coexistence. This IPEX module operates under 2.4GHz...
LM816-0648-2 , WiFi USB Nano Adapter, 150Mbps, Retail Pack (SRP). ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which...
LM816-0648-2 US, WiFi USB Nano Adapter, 150Mbps, Retail Pack (SRP), for North American markets. ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a...
LM816-0648-3 US, WiFi USB Nano Adapter, 150Mbps, Adapter only (AO), for North American markets. ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a...
LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, (Bulk/adapter only) ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which fully supports...
W&T 28000, Centronics<>RS232
W&T 57015, 230V SPDT Coupling Relay for Web-IO Digital Coupling relay with one change-over contact, 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal...
W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity...