TOP-electronics USA Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| MegiQ RMS-GEN-COAX measurement cable Known-good measurement cable, 5m coax, SMA-M to SMA-F with measured S-parameters. This cable is designed to connect the optional RMS signal generator to the DUT, running... |