TOP-electronics USA Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Product Name Notes
EQXO-2000BM Mil-Spec Crystal Oscillator, 8-Pin Dual-In-Line Features: Ceramic substrate and ruggedized mounts for high reliability Industry-standard 8 pin DIL package for ease of design Full screening to MIL-O-55310C, Class B...
EuroQuartz 3EQHM53-ET-20.000R-C 1.5, low-EMI oscillator, 20MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min.
EuroQuartz 3EQHM53-ET-24.000R-C 1.5, low-EMI oscillator, 24MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min.
EuroQuartz 3EQHM53-ET-40.000R-C 1.5, low-EMI oscillator, 40MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min.
EuroQuartz 3EQHM53-ET-50.000R-C 1.5, low-EMI oscillator, 50MHz Model No: 3EQHM53 (Group ‘R’) Frequency Range: 6.0MHz to 160.0MHz EMI Reduction*: -7dBc min. 100MHz at C0.25** -9dBc min. 100MHz at C0.5** -15dBc min.