TOP-electronics USA Datasheets for RF Modules

RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more

Product Name Notes
nanotron MN03SWBLE, swarm bee LE v3 module Embedded 2.4 GHz Chirp Radio Location Awareness and Concurrent Wireless Communication swarm bee LE V3 integrates nanotron’s location RF-Chip, nanoLOC, and is complemented...
Quectel BC95-G Compact Multiband NB IOT module The BC95 is a high-performance NB-IoT module with extremely low power consumption. The ultra-compact 19.9 × 23.6 × 2.2mm profile makes it a...
Quectel EC20-E Mini PCIe Module (Europe) The EC20-E Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe).
Quectel LC79D(A), Ultra-Small Dual-Band Multi-Constellation GNSS Standalone Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS...
Quectel LC79D(B), Ultra-Small Dual-Band Multi-Constellation GNSS Host Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS...
Quectel UC20-G-TE-A, UC20-G module on adaptor board (Global) ** This test board requires the UMTS & LTE EVB KIT to operate and this should be ordered separately ** - Quectel...
Quectel, BC68 Multi-band NB-IoT module The BC68 is a high-performance NB-IoT module which supports multiple frequency bands of B1/B3/B5/B8/B20/B28 with extremely low power consumption. The ultra-compact 17.7mm × 15.8mm ×