Wiesemann & Theis GmbH W&T 57016, 230V DPDT Coupling Relay 57016

Description
W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335. Contacts specification: Number of contacts: 2 changeover (DPDT) Rated current/Maximum peak current: 8A/15A Rated voltage/Maximum switching voltage: 250V/250V (AC) Rated load AC1: 2000VA Rated load AC15 (230 V AC): 400VA Single phase motor rating (230 V AC): 0.3kW Breaking capacity DC1: 30/110/220V 8A//0.3A/0.12A Minimum switching load: 300mW Standard contact material: AgCdO Coil specification: Nominal voltage: 24V DC Rated power: 0.5W Operating range: (0.8...1.5)UN Holding voltage: 0.4UN ​Must drop-out voltage: 0.1UN Technical data: Mechanical life: 20,000,000 cycles Electrical life at rated load AC1: 100,000 cycles Operate/release time: 12ms/12ms Insulation between coil and contacts (1.2/50 µs): 6kV Dielectric strength between open contacts (AC): 1000V Ambient temperature range: -40°C...+70 ​Protection category IP 20
Datasheet
Description
W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335. Contacts specification: Number of contacts: 2 changeover (DPDT) Rated current/Maximum peak current: 8A/15A Rated voltage/Maximum switching voltage: 250V/250V (AC) Rated load AC1: 2000VA Rated load AC15 (230 V AC): 400VA Single phase motor rating (230 V AC): 0.3kW Breaking capacity DC1: 30/110/220V 8A//0.3A/0.12A Minimum switching load: 300mW Standard contact material: AgCdO Coil specification: Nominal voltage: 24V DC Rated power: 0.5W Operating range: (0.8...1.5)UN Holding voltage: 0.4UN ​Must drop-out voltage: 0.1UN Technical data: Mechanical life: 20,000,000 cycles Electrical life at rated load AC1: 100,000 cycles Operate/release time: 12ms/12ms Insulation between coil and contacts (1.2/50 µs): 6kV Dielectric strength between open contacts (AC): 1000V Ambient temperature range: -40°C...+70 ​Protection category IP 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 57016, 230V DPDT Coupling Relay - 17891 - TOP-electronics USA
Tucson, AZ, United States
W&T 57016, 230V DPDT Coupling Relay
17891
W&T 57016, 230V DPDT Coupling Relay 17891
W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335. Contacts specification: Number of contacts: 2 changeover (DPDT) Rated current/Maximum peak current: 8A/15A Rated voltage/Maximum switching voltage: 250V/250V (AC) Rated load AC1: 2000VA Rated load AC15 (230 V AC): 400VA Single phase motor rating (230 V AC): 0.3kW Breaking capacity DC1: 30/110/220V 8A//0.3A/0.12A Minimum switching load: 300mW Standard contact material: AgCdO Coil specification: Nominal voltage: 24V DC Rated power: 0.5W Operating range: (0.8...1.5)UN Holding voltage: 0.4UN ​Must drop-out voltage: 0.1UN Technical data: Mechanical life: 20,000,000 cycles Electrical life at rated load AC1: 100,000 cycles Operate/release time: 12ms/12ms Insulation between coil and contacts (1.2/50 µs): 6kV Dielectric strength between open contacts (AC): 1000V Ambient temperature range: -40°C...+70 ​Protection category IP 20

W&T 57016, 230V DPDT Coupling Relay for Web-IO Digital

Coupling relay with two change-over contacts (DPDT), 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335.
Contacts specification:

  • Number of contacts: 2 changeover (DPDT)
  • Rated current/Maximum peak current: 8A/15A
  • Rated voltage/Maximum switching voltage: 250V/250V (AC)
  • Rated load AC1: 2000VA
  • Rated load AC15 (230 V AC): 400VA
  • Single phase motor rating (230 V AC): 0.3kW
  • Breaking capacity DC1: 30/110/220V 8A//0.3A/0.12A
  • Minimum switching load: 300mW
  • Standard contact material: AgCdO

Coil specification:

  • Nominal voltage: 24V DC
  • Rated power: 0.5W
  • Operating range: (0.8...1.5)UN
  • Holding voltage: 0.4UN
  • ​Must drop-out voltage: 0.1UN

Technical data:

  • Mechanical life: 20,000,000 cycles
  • Electrical life at rated load AC1: 100,000 cycles
  • Operate/release time: 12ms/12ms
  • Insulation between coil and contacts (1.2/50 µs): 6kV
  • Dielectric strength between open contacts (AC): 1000V
  • Ambient temperature range: -40°C...+70
  • ​Protection category IP 20
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Wireless Network Components
Product Number 17891
Product Name W&T 57016, 230V DPDT Coupling Relay
Unlock Full Specs
to access all available technical data

Similar Products