TOP-electronics USA Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
Seek Thermal S304SP Starter Kit for C304SP Mosaic Core, 320x240, 56HFOV, 9Hz, Slow Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x...
Seek Thermal S309SP Starter Kit for C309SP Mosaic Core, 320x240, 24HFOV, 9Hz, Slow Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x...
AM1805I2CEVB, Evaluation board for AM1805 Artasie RTC The Ambiq Artasie Real-Time Clock family AM1805 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature...
AM1815SPIEVB, Evaluation board for AM1815 Artasie RTC The Ambiq Artasie Real-Time Clock family AM1815 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature...
Apollo510 SoC Eval Board
Ark-X AX-EWDK-010, EveryWord AVS Development Kit Complete production-ready reference design with Cirrus Logic’s SoundClear FlexArray™ technology and NXP i.MX 8 host processor technology. Watch the superior performance of EveryWord™ Ultra...
BNO08X DEV-KIT, Development Kit for the BNO080/085/086 The BNO08X Development Kit is a demonstration and evaluation platform for the BNO080/85/86. The development kit is designed as a ‘shield’ that can...
ERF1000 eval kit - Evaluation kit for ERF1000 module Including: Three boards, battery holders, USB adapters, JTAG programmer and 2.4GHz antenna. Peripherals - With ethernet, 1 board (gateway) - Without...
ERF3000, Quectel BG96 Arduino Shield development platform The Arduino-Shield-based design makes it easy to use an Arduino-Uno board to create an independent application for Narrowband IoT, LTE Cat M1 and...
LM531-0642, Programming Development Kit for LM931 Bluetooth Modules The LM53X is the development and evaluation product family for the LM93X Bluetooth Smart® modules and a great starting point for developing...
LM531-0644, Programming Development Kit for LM930 Bluetooth Modules The LM53X is the development and evaluation product family for the LM93X Bluetooth Smart® modules and a great starting point for developing...
LM550-0562, Development Kit for LM961 Bluetooth Smart Ready® (Dual Mode) Modules The development kit allows you to evaluate the module and seamlessly test it within your design. A great starting...
LM558-0404, Development Kit for LM746 Bluetooth Modules
LM558-0421, Development Kit for LM746 Bluetooth Modules
MegiQ VNA Sandbox Educational Board The VNA Sandbox was created as a way to get familiar with VNA measurements and their meaning on the screen. You will start with a...
Quectel BG95-M3 Starter Kit, Complete Initial Evaluation Kit for BG95-M3 LTE Cat M1/ Cat NB2/ EGPRS Module Everything you need to start your evaluation of the BG95-M3; an adapter board,...
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available.
Quectel BG96-GG Starter Kit, Complete Initial Evaluation Kit for BG96-GG LTE/M1 Module Everything you need to start your evaluation of the BG96; an adapter board, which includes the BG96 module,...
Quectel BG96-GG-T-EA, adapter board including BG96-GG module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. ***...
Quectel EC21-A Starter Kit, Complete Initial Evaluation Kit for EC21-A Module (ATT Network) Everything you need to start your evaluation of the EC21-A, including the adapter board and the UMTS/LTE...
Quectel EC21-A-TE-A, adapter board including EC21-A module (ATT network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not...
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) Everything you need to start your evaluation of the EC21-V, including the adapter board and the UMTS/LTE EVB...
Quectel EC21-V-TE-A, adapter board including EC21-V module (Verizon network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not...
Quectel EC25-A Starter Kit, Complete Initial Evaluation Kit for EC25-A Module (ATT Network) Everything you need to start your evaluation of the EC25-A, including the adapter board and the UMTS/LTE...
Quectel EC25-A-TE-A, adapter board including EC25-A module (ATT network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not...
Quectel EC25-E-TE-A, adapter board including EC25-E module (Europe) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not already...
Quectel EC25-V Starter Kit, Complete Initial Evaluation Kit for EC25-V Module (Verizon Network) Everything you need to start your evaluation of the EC25-V, including the adapter board and the UMTS/LTE...
Quectel EC25-V-TE-A, adapter board including EC25-V module (Verizon network) The Quectel UMTS/LTE EVB kit is required with this adapter board, and can be be purchased separately if one is not...
Quectel EG91-NA Starter Kit, Complete Initial Evaluation Kit for EG91-NA LTE Cat 1 Module Everything you need to start your evaluation of the EG91-NA; an adapter board, which includes the...
Quectel EG91-NA-T-EA, adapter board including EG91-NA LTE Cat 1 Module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not...
Quectel Evaluation Kit for L70 GPS receiver module
Quectel Evaluation Kit for L70-R GPS module
Quectel Evaluation Kit for L76 GPS module
Quectel Evaluation Kit for L80 GPS module
Quectel GSM EVB KIT, General Evaluation Board for M10/M66/M95 GSM/GPRS modules, UC15 UMTS/HSDPA modules and BC95 NB-IOT modules *** This EVB KIT does NOT contain the actual module or test...
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for...
Quectel MiniPCIe EVB kit, General EVB for all MiniPCIe UMTS/HSPA/LTE Module Series ** Please note that this EVB KIT does not contain the actual PCIe cards, so they will need...
Quectel RMU500-NA, 5G Eval Kit for RG500Q-NA , USB interface, (module included and preinstalled) Quectel RG500Q is a series of 5G Sub-6 GHz LGA modules optimized specially for IoT and...
Quectel SC20 Smart Module EVB kit ** Please note that this EVB KIT does not contain the actual module or test boards, so they will need to be ordered separately...
Quectel SC20-A-T-EA, 16GB adapter board including SC20-A module *** The SC20 EVB kit is required with this adapter board, and can be purchased separately if one is not already available.
Quectel SC20-A-T-EA, 8GB adapter board including SC20-A module *** The SC20 EVB kit is required with this adapter board, and can be purchased separately if one is not already available.
Quectel UMTS/LTE EVB KIT, Evaluation Board for UG95, UC20, EC20/21/25 modules ** Please note that this EVB KIT does not contain the actual module or test boards, so they will...
Quectel, BC95-G-TE-A, adapter board including BC95-G NB IOT module ***** The GSM EVB kit is required with this adapter board, and can be purchased separately if one is not already...
Seek Thermal S202SP Starter Kit for C202SP Mosaic Core, 200x150, 61HFOV, 9HZ Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240...
Seek Thermal S204SP Starter Kit for C204SP Mosaic Core, 200x150, 35HFOV, 9HZ Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240...