LM808-0405 US, Wi-FI USB Adapter 802.11ac (SRP- single retail pack, North America)
The LM808-0405 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403.
The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate with the host. It uses a Realtek IC that fully supports all of the 802.11 Bands, IEEE 802.11 ac Draft 2.0 and 802.11 a/b/g/n specifications and is backward compatible while using the 802.11n standard. The LM808 Series Adapter is for users requiring a high-performance wireless client. It also supports the WiFi Direct feature and can easily build a WiFi P2P PAN network. The LM808 supports the Orthogonal Frequency Division Multiplexing (OFDM) with one transmit and one receive path (1T1R). Features:
Supports All IEEE Standards
IEEE 802.11ac/ a/ b/ g/ n/ d/ e/ h/ i
Backward compatible with 802.11a/b/g devices while operating over 802.11n
Maximum Data Rates at:
72.2 Mbps Using 20MHz bandwidth,
150 Mbps Using 40MHz bandwidth
433.3Mbps Using 80MHz bandwidth
Operates over ISM bands (2.4GHz and 5GHz)
20MHz / 40MHz / 80MHz Bandwidth Transmission
Modulation OFDM with BPSK, QPSK, 16QAM, 64QAM and 256QAM
Convolutional Coding Rate: 1/2, 2/3, 3/4, and 5/6
WiFi Direct and support for WiFi P2P PAN network
This product is available without the retail packing as LM808-0404 US
LM808-0405 US, Wi-FI USB Adapter 802.11ac (SRP- single retail pack, North America)
The LM808-0405 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403.
The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate with the host. It uses a Realtek IC that fully supports all of the 802.11 Bands, IEEE 802.11 ac Draft 2.0 and 802.11 a/b/g/n specifications and is backward compatible while using the 802.11n standard.
The LM808 Series Adapter is for users requiring a high-performance wireless client. It also supports the WiFi Direct feature and can easily build a WiFi P2P PAN network. The LM808 supports the Orthogonal Frequency Division Multiplexing (OFDM) with one transmit and one receive path (1T1R).
Features:
- Supports All IEEE Standards
- IEEE 802.11ac/ a/ b/ g/ n/ d/ e/ h/ i
- Backward compatible with 802.11a/b/g devices while operating over 802.11n
- Maximum Data Rates at:
- 72.2 Mbps Using 20MHz bandwidth,
- 150 Mbps Using 40MHz bandwidth
- 433.3Mbps Using 80MHz bandwidth
- Operates over ISM bands (2.4GHz and 5GHz)
- 20MHz / 40MHz / 80MHz Bandwidth Transmission
- Modulation OFDM with BPSK, QPSK, 16QAM, 64QAM and 256QAM
- Convolutional Coding Rate: 1/2, 2/3, 3/4, and 5/6
- WiFi Direct and support for WiFi P2P PAN network
This product is available without the retail packing as LM808-0404 US