TOP-electronics USA Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Com-Server Highspeed 100BaseFX, Multimode, ST, 1x RS232/422/485 Especially when bridging long distances up to 2000m, such as found in distantly located facilities or even in cross-building connections, the use of... | |
| Com-Server Highspeed Office, 10/100BT, 1x RS232/422/485 Com-Server Highspeed Office, 10/100BT, 1x RS232/422/485 Network via direct connection: 1 serial high speed port to the network The Com-Server offers everything required for... | |
| Com-Server LC 10/100BT, 1x RS232/422/485 Like its predecessor models, the Com-Server LC makes it possible to incorporate a serial RS232, RS422 or RS485 device into the TCP/IP Ethernet. For the... | |
| W&T 17633, Fiber Optic, Digital-IO Extender Set,2x2 Remote switching over fiber optic cable, Digital-IO Extender Set, 2x2 Product properties: Reliable transmission of four I/O signals over a distance of up... | |
| W&T 17634, Fiber Optic, Digital-IO Extender Set, 8x8 Product properties: Sending 16 I/O signals over fiber optics, e.g.: in extremely noisy industrial environments in areas subject to lightning strikes between... | |
| W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC Transmit contact signals over very long distances The Digital-I/O Extender Set transmits up to 16 digital I/O signals over single-mode... | |
| W&T 50504, Motherbox 3 | |
| W&T 50518, pure.box 3 Ready-to-use industrial PC on DIN rail Use the pure.box 3 as the basic hardware for your application. The pre-configured Linux system comes ready with everything you... | |
| W&T 50521, pure.box 3 Serial/USB Ready-to-use industrial PC on DIN rail Use the pure.box 3 with serial and USB interfaces as the framework for your application. The pre-configured Linux system... | |
| W&T 50543, FTP Data Station 3 The FTP Data Station 3 offers the functionality of an FTP(S), a TFTP and a Samba server in a compact package. Use these to... | |
| W&T 55604, Ethernet Switch Industry, 4 Port | |
| W&T 58034, Com-Server, Highspeed Office, 4x serial Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration Startup using W&Tility... | |
| W&T 58231, Com-Server, Highspeed Compact 10/100BT 1 serial port to the network The Com-Server Highspeed Compact integrates a serial device into the network via TCP/IP Ethernet. Interfaces: 1x RS232/RS422/RS485 selectable... | |
| W&T 58334, Com-Server Highspeed 19" rack mount, 4x serial ports Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration... | |
| W&T 58642, Com-Server Highspeed, 10/100BT, 1x 20mA Direct network connection Replaced by 58664, a functionally compatible and expanded/improved version. | |
| W&T 58652, Com-Server Highspeed 100BaseLX | |
| W&T 58664, Com-Server Highspeed, 10/100BT, 1x 20mA Direct network connection: 1 serial 20mA port to Power-over-Ethernet network Replaces 58642 with a functionally compatible and expanded/improved version. As with all models... | |
| W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. | |
| W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 3x RS232/422/485 isolated Interfaces: 3 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDI X Alternate hardware configuration 20mA/TTY version see... |