TOP-electronics USA Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
| Product Name | Notes |
|---|---|
| Discontinued, replaced by W&T 11026 | |
| LM153-0605, USB Power Supply, Multi Plug for LM048, LM058 and LM068 Features: Universal Power Adapter – EU, UK, US attachments Mini USB connector Overload protection Certified to British & EU... | |
| W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input... | |
| W&T 11026, AC adapter 24V/18W/750mA with Euro, US and UK plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter... | |
| W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input... | |
| W&T 11077, DIN rail power supply 24V, 4.2A | |
| W&T 11080, Power Supply 24V/15W for DIN rail mount | |
| W&T 11082, Power Supply 24V/0.63A/15W for DIN rail mount W&T Web-IOs are often used in larger quantities at a centralized location. In such situations a common power supply for the... | |
| W&T 11085, DIN rail power supply 24V, 1.7A | |
| W&T 11086, DIN rail power supply 12V, 5.0A | |
| W&T 11087, DIN rail power supply 12V, 1.25A |