LM811-0471 US, WiFi and Bluetooth USB Module, 4.0 Dual Mode Class 1 with uFl antenna connector, for use in North American markets only.
Operating anbient temperature range -20C to +80C The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards. The LM811-0471 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as LM811-0452 (5V only). It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19. The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertib
le Notebooks, and HDMI Dongles (TV stick’s). Features:
IEEE standards support: 802.11 b/g/n/d/e/h/i
Bluetooth 2.1 + EDR Class 1 – up to 3Mbps
Supports Qualified Bluetooth 3.0
Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE
Full speed Bluetooth Piconet and Scatternet supported
Enterprise level security – WPA/WPA2 certification for WiFi
A single USB Interface
1T 1R, Supporting 150Mbps Bandwidth
Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance
Supports Bluetooth adaptive power management mechanism
RoHS & WEEE Compliant + Low Halogen Compliance
Android 4.4 Compatible
Linux Kernel v4.3.6 Compatible
The LM811-0471 is also available shipped in trays/multiples of 120pcs (no partial trays) as the LM811-0461 and can also be ordered on tape and reel as LM811-0467 for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. Contact us for details.
LM811-0471 US, WiFi and Bluetooth USB Module, 4.0 Dual Mode Class 1 with uFl antenna connector, for use in North American markets only.
Operating anbient temperature range -20C to +80C
The Smart Ready LM811 WiFi Bluetooth HCI Combination Module fully supports functional compliance with IEEE 802.11 b/g/n, Bluetooth Classic + EDR v2.1, v3.0, v4.0 and Low Energy over 4.0 standards.
The LM811-0471 has a u.Fl antenna receptacle, but can be supplied with an onboard surface-mount antenna as LM811-0452 (5V only).
It uses Realtek’s 8723BU platform, which enables the LM811 HCI Module to be compatible with the latest Android platform, Linux Kernel v4.3.6 and Android 4.4_V2.19.
The LM811 HCI Module also offers low power consumption, and an intelligent coexistence mechanism makes it ideal for multiple applications, such as tablets equipped with the latest Intel Bay Trail platform, Smart Phones, 2-in-1 detachable/convertible Notebooks, and HDMI Dongles (TV stick’s).
Features:
- IEEE standards support: 802.11 b/g/n/d/e/h/i
- Bluetooth 2.1 + EDR Class 1 – up to 3Mbps
- Supports Qualified Bluetooth 3.0
- Supports Qualified Bluetooth 4.0 Dual Mode, Classic and LE
- Full speed Bluetooth Piconet and Scatternet supported
- Enterprise level security – WPA/WPA2 certification for WiFi
- A single USB Interface
- 1T 1R, Supporting 150Mbps Bandwidth
- Supports sophisticated WiFi/BT coexistence mechanism to enhance collection performance
- Supports Bluetooth adaptive power management mechanism
- RoHS & WEEE Compliant + Low Halogen Compliance
- Android 4.4 Compatible
- Linux Kernel v4.3.6 Compatible
The LM811-0471 is also available shipped in trays/multiples of 120pcs (no partial trays) as the LM811-0461 and can also be ordered on tape and reel as LM811-0467 for high volume applications; please note this can only be supplied in increments of full reels (1500pcs), no partial reels. Contact us for details.