W&T 57015, 230V SPDT Coupling Relay for Web-IO Digital
Coupling relay with one change-over contact, 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335. Contacts specification:
Number of contacts: 1 changeover (SPDT)
Rated current/Maximum peak current: 16A/30A ***
For currents >10 A, contact terminals must be connected in parallel (21 with 11, 24 with 14, 22 with 12).
Rated voltage/Maximum switching voltage: 250V/400V (AC)
Rated load AC1: 4000VA
Rated load AC15 (230 V AC): 750VA
Single phase motor rating (230 V AC): 0.55kW
Breaking capacity DC1 30/110/220V: 16A//0.3A/0.12A
Minimum switching load: 500mW
Standard contact material: AgCdO
Coil specification:
Nominal voltage: 24V
Rated power: 0.5W
Operating range: (0.8...1.5)UN
Holding voltage: 0.4UN
Must drop-out voltage: 0.1UN
Technical data:
Mechanical life: 20,000,000 cycles
Electrical life at rated load AC1: 100,000 cycles
Operate/release time: 12ms/12ms
Insulation between coil and contacts (1.2/50 µs): 6kV
Dielectric strength between open contacts (AC): 1000V
Ambient temperature range: -40°C...+70
Protection category: IP 20
W&T 57015, 230V SPDT Coupling Relay for Web-IO Digital
Coupling relay with one change-over contact, 15.8 mm wide, for DIN rail mounting with integrated EMC protection circuit and polarity reversal protection diode. Safe isolation between coil and contacts per VDE 0106, EN50178, EN60204 and EN60335.
Contacts specification:
- Number of contacts: 1 changeover (SPDT)
- Rated current/Maximum peak current: 16A/30A ***
- For currents >10 A, contact terminals must be connected in parallel (21 with 11, 24 with 14, 22 with 12).
- Rated voltage/Maximum switching voltage: 250V/400V (AC)
- Rated load AC1: 4000VA
- Rated load AC15 (230 V AC): 750VA
- Single phase motor rating (230 V AC): 0.55kW
- Breaking capacity DC1 30/110/220V: 16A//0.3A/0.12A
- Minimum switching load: 500mW
- Standard contact material: AgCdO
Coil specification:
- Nominal voltage: 24V
- Rated power: 0.5W
- Operating range: (0.8...1.5)UN
- Holding voltage: 0.4UN
- Must drop-out voltage: 0.1UN
Technical data:
- Mechanical life: 20,000,000 cycles
- Electrical life at rated load AC1: 100,000 cycles
- Operate/release time: 12ms/12ms
- Insulation between coil and contacts (1.2/50 µs): 6kV
- Dielectric strength between open contacts (AC): 1000V
- Ambient temperature range: -40°C...+70
- Protection category: IP 20