LM816-0648-2 US, WiFi USB Nano Adapter, 150Mbps, Retail Pack (SRP), for North American markets.
***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and functional compliance of IEEE 802.11n,b,g,e and i standards. It supports up to 150Mbps high-speed wireless network connections. It is designed to provide excellent performance with minimum power consumption and enhance the advantages of a robust system while being cost-effective. It is competitive with superior performance and with better power management applications. Chipset RTL8188EUS. Features:
1T 1R, supporting 150Mbps bandwidth
Support for the IEEE 802.11 b/g/n/e/i standards
Range outdoor up to 100m
Operates in 2.4 GHz frequency bands
1×1 MIMO technology improves effective throughput and range over existing 802.11 b/g products
Data rates: up to 150Mbps
802.11e-compatible bursting and I standards
BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes
WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes
Small Size: 17mm x 15mm x 8mm
LM816-0648-2 US, WiFi USB Nano Adapter, 150Mbps, Retail Pack (SRP), for North American markets.
***Compatible replacement for the popular LM006 but with better performance***
The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and functional compliance of IEEE 802.11n,b,g,e and i standards. It supports up to 150Mbps high-speed wireless network connections.
It is designed to provide excellent performance with minimum power consumption and enhance the advantages of a robust system while being cost-effective. It is competitive with superior performance and with better power management applications.
Chipset RTL8188EUS.
Features:
- 1T 1R, supporting 150Mbps bandwidth
- Support for the IEEE 802.11 b/g/n/e/i standards
- Range outdoor up to 100m
- Operates in 2.4 GHz frequency bands
- 1×1 MIMO technology improves effective throughput and range over existing 802.11 b/g products
- Data rates: up to 150Mbps
- 802.11e-compatible bursting and I standards
- BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes
- WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes
- Small Size: 17mm x 15mm x 8mm