LM Technologies Ltd. LM809-0658, WiFi USB Adapter 300Mbps (SRP) LM809-0658

Description
LM809-0658, WiFi USB Adapter 300Mbps (SRP), Single Retail Pack The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications. Operates in 2.4 GHz frequency bands 2x2 MIMO technology improves effective throughput and range over existing 802.11 b/g products Data rates: up to 300Mbps 802.11e-compatible bursting and I standards WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes 2.4GHz ISM Band Standard 802.11n b,g BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes. 2 Antennas Indoor range up to 100 meters, Outdoor up to 280 meters Small size Nano Adapter Supports WEP, TKIP, AES, WPA, WPA2 Improved AP (Access Point) functionality Improved power management applications USB 2.0 High Speed, top performance. Operating Temperature -10°C to +60°C
Datasheet
Description
LM809-0658, WiFi USB Adapter 300Mbps (SRP), Single Retail Pack The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications. Operates in 2.4 GHz frequency bands 2x2 MIMO technology improves effective throughput and range over existing 802.11 b/g products Data rates: up to 300Mbps 802.11e-compatible bursting and I standards WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes 2.4GHz ISM Band Standard 802.11n b,g BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes. 2 Antennas Indoor range up to 100 meters, Outdoor up to 280 meters Small size Nano Adapter Supports WEP, TKIP, AES, WPA, WPA2 Improved AP (Access Point) functionality Improved power management applications USB 2.0 High Speed, top performance. Operating Temperature -10°C to +60°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM809-0658, WiFi USB Adapter 300Mbps (SRP) - 17787 - TOP-electronics USA
Tucson, AZ, United States
LM809-0658, WiFi USB Adapter 300Mbps (SRP)
17787
LM809-0658, WiFi USB Adapter 300Mbps (SRP) 17787
LM809-0658, WiFi USB Adapter 300Mbps (SRP), Single Retail Pack The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications. Operates in 2.4 GHz frequency bands 2x2 MIMO technology improves effective throughput and range over existing 802.11 b/g products Data rates: up to 300Mbps 802.11e-compatible bursting and I standards WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes 2.4GHz ISM Band Standard 802.11n b,g BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes. 2 Antennas Indoor range up to 100 meters, Outdoor up to 280 meters Small size Nano Adapter Supports WEP, TKIP, AES, WPA, WPA2 Improved AP (Access Point) functionality Improved power management applications USB 2.0 High Speed, top performance. Operating Temperature -10°C to +60°C

LM809-0658, WiFi USB Adapter 300Mbps (SRP), Single Retail Pack

The LM809 is a WiFi 11n adapter targeted at competitive superior performance and better power management applications.

  • Operates in 2.4 GHz frequency bands
  • 2x2 MIMO technology improves effective throughput and range over existing 802.11 b/g products
  • Data rates: up to 300Mbps
  • 802.11e-compatible bursting and I standards
  • WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes
  • 2.4GHz ISM Band
  • Standard 802.11n b,g
  • BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes.
  • 2 Antennas
  • Indoor range up to 100 meters, Outdoor up to 280 meters
  • Small size Nano Adapter
  • Supports WEP, TKIP, AES, WPA, WPA2
  • Improved AP (Access Point) functionality
  • Improved power management applications
  • USB 2.0 High Speed, top performance.
  • Operating Temperature -10°C to +60°C
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Wireless Network Components
Product Number 17787
Product Name LM809-0658, WiFi USB Adapter 300Mbps (SRP)
Unlock Full Specs
to access all available technical data

Similar Products