TOP-electronics USA Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| EasyRF ERF5011, USB 2.0 Cable - A-Male to Mini-B, Black, length 1.2m | |
| ERF5000, Coax cable assembly, SMA female panel mount to uFL, 10cm (4 inch) cable. | |
| ERF5001, Coax cable assembly, SMA female panel mount to uFL, 20cm (8 inch) cable. | |
| ERF5002, Cable, SMA-M to SMA-F 20cm panel mount | |
| ERF5003, MCX M, TNC F, R/A bulkhead, 50Ohm, 200mm | |
| ERF5007, Coax cable assembly SMA Female Reversed Polarity, panel mount to uFL, cable length 20cm ( ~8 inch) | |
| ERF5013, Coax cable assembly, SMA-Male connector to u.FL, 7cm cable (RG178). | |
| LM-Technologies - LM161 Mini USB to USB Cable We provide the mini USB to USB cable as an option for providing power to our RS232 Bluetooth Adapters. These cables are... | |
| MegiQ RMS-GEN-COAX measurement cable Known-good measurement cable, 5m coax, SMA-M to SMA-F with measured S-parameters. This cable is designed to connect the optional RMS signal generator to the DUT, running... | |
| Secondary cable for USB power supplies USB A --> 5.5mm - coaxial power connector, length 2 m | |
| Serial Interface, RS232 <> 20mA S5 Interface Cable, 4 kV isolated Product properties: Galvanic isolation with an insulation voltage of 4 kV Plug compatible to Siemens S5 <> PC connection... | |
| W&T 11201, Plastic Optical Cables repeater Industry | |
| W&T 11390, USB power cable with jack plug | |
| W&T 11952, RS232 1:1-Cable, DB9F - DB9M, 2m | |
| W&T 13013, Port 3/4 slot panel for two additional serial ports incl. 2 ribbon cables | |
| W&T 38011, USB2.0 <> RS232 Interface Cable, 2m Replaces W&T USB <> RS232 Interface Cable 38001 For years the RS232 interface has been established as a proven interface for connecting... |