TOP-electronics USA Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are... | |
| PCI card 2x RS422/RS485, 1kV isolated As an option all serial W&T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the... | |
| PCI Express Card 2x 20mA, 1kV isolated. In current PC designs, PCI Express is increasingly replacing the established PCI bus system. There are still PC motherboards which offer slots for... | |
| Serial PC card, ISA, 2x 20mA, 1kV-isolated. The commonly used 20mA or current loop interface is still very popular in industrial systems. Due to the low input resistance at the... | |
| W&T 13001, Serial ISA - Basic board, 1kV isolated | |
| W&T 13011, Serial PCI base board, 1kV isolated | |
| W&T 13031, PCI Express Motherboard, 1kV isolated | |
| W&T 13411, PCI card, 2x 20mA, 1kV isolated | |
| W&T 13610, Low Profile PCI Card 1x RS232/RS422/RS485, 1kV isolated "Low Profile" PCI cards have the same electrical properties as their counterparts in standard PCI format. Only the height of... | |
| W&T 13631, PCI Express, 2x RS232/422/485 Two additional serial ports on the PC The 13631 PCI Express Card provides two selectable serial RS232/RS422/RS485 interfaces with 1kV galvanic isolation. Interfaces: 2x... | |
| W&T 13801, Serial PC Card, ISA, 2x RS232 excl isolation | |
| W&T 13802, Serial PC Card, ISA, 2x RS232, 1 kV-isolated Interfaces: 2x RS232 interface 1x 16-bit ISA bus Galvanic isolation between PC and Ports 1 and 2 Isolation voltage 1kV... |