TOP-electronics USA Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| Com-Server Highspeed 100BaseFX, Multimode, ST, 1x RS232/422/485 Especially when bridging long distances up to 2000m, such as found in distantly located facilities or even in cross-building connections, the use of... | |
| Com-Server Highspeed Office, 10/100BT, 1x RS232/422/485 Com-Server Highspeed Office, 10/100BT, 1x RS232/422/485 Network via direct connection: 1 serial high speed port to the network The Com-Server offers everything required for... | |
| Com-Server LC 10/100BT, 1x RS232/422/485 Like its predecessor models, the Com-Server LC makes it possible to incorporate a serial RS232, RS422 or RS485 device into the TCP/IP Ethernet. For the... | |
| W&T 58034, Com-Server, Highspeed Office, 4x serial Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration Startup using W&Tility... | |
| W&T 58231, Com-Server, Highspeed Compact 10/100BT 1 serial port to the network The Com-Server Highspeed Compact integrates a serial device into the network via TCP/IP Ethernet. Interfaces: 1x RS232/RS422/RS485 selectable... | |
| W&T 58334, Com-Server Highspeed 19" rack mount, 4x serial ports Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration... | |
| W&T 58642, Com-Server Highspeed, 10/100BT, 1x 20mA Direct network connection Replaced by 58664, a functionally compatible and expanded/improved version. | |
| W&T 58652, Com-Server Highspeed 100BaseLX | |
| W&T 58664, Com-Server Highspeed, 10/100BT, 1x 20mA Direct network connection: 1 serial 20mA port to Power-over-Ethernet network Replaces 58642 with a functionally compatible and expanded/improved version. As with all models... | |
| W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. | |
| W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 3x RS232/422/485 isolated Interfaces: 3 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDI X Alternate hardware configuration 20mA/TTY version see... |