LM Technologies Ltd. Wifi Usb Adapter, 802.11B/g/n, 2.4Ghz; Frequency Rf Lm Technologies LM816-0648-3

Description
WIFI USB ADAPTER, 802.11B/G/N, 2.4GHZ; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:USB Host Interface; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
WIFI USB ADAPTER, 802.11B/G/N, 2.4GHZ; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:USB Host Interface; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi Usb Adapter, 802.11B/g/n, 2.4Ghz; Frequency Rf Lm Technologies - 43AC0163 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Usb Adapter, 802.11B/g/n, 2.4Ghz; Frequency Rf Lm Technologies
43AC0163
Wifi Usb Adapter, 802.11B/g/n, 2.4Ghz; Frequency Rf Lm Technologies 43AC0163
WIFI USB ADAPTER, 802.11B/G/N, 2.4GHZ; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:USB Host Interface; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

WIFI USB ADAPTER, 802.11B/G/N, 2.4GHZ; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:USB Host Interface; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, Adapter only - 17750 - TOP-electronics USA
Tucson, AZ, United States
LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, Adapter only
17750
LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, Adapter only 17750
LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, (Bulk/adapter only) ***Compatible replacement for the popular LM006 but with better performance*** The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and functional compliance of IEEE 802.11n,b,g,e and i standards. It supports up to 150Mbps high-speed wireless network connections. It is designed to provide excellent performance with minimum power consumption and enhance the advantages of a robust system while being cost-effective. It is competitive with superior performance and with better power management applications. Chipset RTL8188EUS. Features: 1T 1R, supporting 150Mbps bandwidth Support for the IEEE 802.11 b/g/n/e/i standards Range outdoor up to 100m Operates in 2.4 GHz frequency bands 1×1 MIMO technology improves effective throughput and range over existing 802.11 b/g products Data rates: up to 150Mbps 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes Small Size: 17mm x 15mm x 8mm

LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, (Bulk/adapter only)

***Compatible replacement for the popular LM006 but with better performance***
The LM816 Wireless adapter is a WLAN 11n dongle which fully supports the features and functional compliance of IEEE 802.11n,b,g,e and i standards. It supports up to 150Mbps high-speed wireless network connections.
It is designed to provide excellent performance with minimum power consumption and enhance the advantages of a robust system while being cost-effective. It is competitive with superior performance and with better power management applications.
Chipset RTL8188EUS.
Features:

  • 1T 1R, supporting 150Mbps bandwidth
  • Support for the IEEE 802.11 b/g/n/e/i standards
  • Range outdoor up to 100m
  • Operates in 2.4 GHz frequency bands
  • 1×1 MIMO technology improves effective throughput and range over existing 802.11 b/g products
  • Data rates: up to 150Mbps
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM, 64 QAM, DBPSK, DQPSK, and CCK modulation schemes
  • WEP, TKIP, and AES, WPA, WPA2 hardware encryption Schemes
  • Small Size: 17mm x 15mm x 8mm
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TOP-electronics USA
Product Category Wireless Network Components Wireless Network Components
Product Number 43AC0163 17750
Product Name Wifi Usb Adapter, 802.11B/g/n, 2.4Ghz; Frequency Rf Lm Technologies LM816-0648-3, WiFi USB Nano Adapter, 150Mbps, Adapter only
Unlock Full Specs
to access all available technical data

Similar Products