LM Technologies Ltd. Wifi Usb Adaptor, 433.3Mbps, 802.11Ac; Frequency Rf Lm Technologies LM808-0403

Description
WIFI USB ADAPTOR, 433.3MBPS, 802.11AC; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:Wireles s Connectivity; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
WIFI USB ADAPTOR, 433.3MBPS, 802.11AC; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:Wireles s Connectivity; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi Usb Adaptor, 433.3Mbps, 802.11Ac; Frequency Rf Lm Technologies - 42Y0515 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Usb Adaptor, 433.3Mbps, 802.11Ac; Frequency Rf Lm Technologies
42Y0515
Wifi Usb Adaptor, 433.3Mbps, 802.11Ac; Frequency Rf Lm Technologies 42Y0515
WIFI USB ADAPTOR, 433.3MBPS, 802.11AC; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:Wireles s Connectivity; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

WIFI USB ADAPTOR, 433.3MBPS, 802.11AC; Frequency RF:2.4GHz; Module Interface:USB; Module Applications:Wireless Connectivity; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet
LM808-0403, Wi-FI USB Adapter - 17729 - TOP-electronics USA
Tucson, AZ, United States
LM808-0403, Wi-FI USB Adapter
17729
LM808-0403, Wi-FI USB Adapter 17729
LM808-0403, Wi-FI USB Adapter 802.11ac (SRP) - single retail pack, ETSI/EU/ROW only The LM808-0403 should not be used in North America. For operation in North America, use the LM808-0404 or LM808-0405 instead.. The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate with the host. It uses a Realtek IC that fully supports all of the 802.11 Bands, IEEE 802.11 ac Draft 2.0 and 802.11 a/b/g/n specifications and is backward compatible while using the 802.11n standard. The LM808 Series Adapter is for users requiring a high-performance wireless client. It also supports the WiFi Direct feature and can easily build a WiFi P2P PAN network. The LM808 supports the Orthogonal Frequency Division Multiplexing (OFDM) with one transmit and one receive path (1T1R). Features: Supports All IEEE Standards IEEE 802.11ac/ a/ b/ g/ n/ d/ e/ h/ i Backward compatible with 802.11a/b/g devices while operating over 802.11n Maximum Data Rates at: 72.2 Mbps Using 20MHz bandwidth, 150 Mbps Using 40MHz bandwidth 433.3Mbps Using 80MHz bandwidth Operates over ISM bands (2.4GHz and 5GHz) 20MHz / 40MHz / 80MHz Bandwidth Transmission Modulation OFDM with BPSK, QPSK, 16QAM, 64QAM and 256QAM Convolutional Coding Rate: 1/2, 2/3, 3/4, and 5/6 WiFi Direct and support for WiFi P2P PAN network This product is available without the retail packing as LM808-0402

LM808-0403, Wi-FI USB Adapter 802.11ac (SRP) - single retail pack, ETSI/EU/ROW only

The LM808-0403 should not be used in North America. For operation in North America, use the LM808-0404 or LM808-0405 instead..

The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate with the host. It uses a Realtek IC that fully supports all of the 802.11 Bands, IEEE 802.11 ac Draft 2.0 and 802.11 a/b/g/n specifications and is backward compatible while using the 802.11n standard.
The LM808 Series Adapter is for users requiring a high-performance wireless client. It also supports the WiFi Direct feature and can easily build a WiFi P2P PAN network. The LM808 supports the Orthogonal Frequency Division Multiplexing (OFDM) with one transmit and one receive path (1T1R).
Features:

  • Supports All IEEE Standards
  • IEEE 802.11ac/ a/ b/ g/ n/ d/ e/ h/ i
  • Backward compatible with 802.11a/b/g devices while operating over 802.11n
  • Maximum Data Rates at:
    • 72.2 Mbps Using 20MHz bandwidth,
    • 150 Mbps Using 40MHz bandwidth
    • 433.3Mbps Using 80MHz bandwidth
  • Operates over ISM bands (2.4GHz and 5GHz)
  • 20MHz / 40MHz / 80MHz Bandwidth Transmission
  • Modulation OFDM with BPSK, QPSK, 16QAM, 64QAM and 256QAM
  • Convolutional Coding Rate: 1/2, 2/3, 3/4, and 5/6
  • WiFi Direct and support for WiFi P2P PAN network

This product is available without the retail packing as LM808-0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TOP-electronics USA
Product Category Wireless Network Components Wireless Network Components
Product Number 42Y0515 17729
Product Name Wifi Usb Adaptor, 433.3Mbps, 802.11Ac; Frequency Rf Lm Technologies LM808-0403, Wi-FI USB Adapter
Unlock Full Specs
to access all available technical data

Similar Products