LM813-0816, WiFi and Dual Mode Bluetooth® 4.2 Combination Module
USB Interface module with added terminals for enabling GPIO’s and Bluetooth Functions to enable coexistence.
This IPEX module operates under 2.4GHz or 5Ghz and is compliant to IEEE 802.11ac/ a/b/g/n, and Bluetooth® v2.1, v3.0 and v4.2 standards.
Features
1T1R One IPEX Antenna Output
802.11ac MIMO solution for 5G band
433Mbps High Speed WLAN
IEEE standards support: IEEE 802.11ac/a/b/g/n
WPA/WPA2 certification for WiFi
Bluetooth® 4.2 Dual Mode
5V Supply
USB 2.0 (Full Speed) and PCM interface
Support for WiFi/Bluetooth® Coexistence (with both technologies active, a slight drop in WiFi throughput is noted.)
Bluetooth® adaptive power management mechanism
Linux Support Kernel : 2.6.24 ~ 4.15.17
Supported for Windows 7, 8, 8.1 and 10
LM813-0816, WiFi and Dual Mode Bluetooth® 4.2 Combination Module
USB Interface module with added terminals for enabling GPIO’s and Bluetooth Functions to enable coexistence.
This IPEX module operates under 2.4GHz or 5Ghz and is compliant to IEEE 802.11ac/ a/b/g/n, and Bluetooth® v2.1, v3.0 and v4.2 standards.
Features
- 1T1R One IPEX Antenna Output
- 802.11ac MIMO solution for 5G band
- 433Mbps High Speed WLAN
- IEEE standards support: IEEE 802.11ac/a/b/g/n
- WPA/WPA2 certification for WiFi
- Bluetooth® 4.2 Dual Mode
- 5V Supply
- USB 2.0 (Full Speed) and PCM interface
- Support for WiFi/Bluetooth® Coexistence (with both technologies active, a slight drop in WiFi throughput is noted.)
- Bluetooth® adaptive power management mechanism
- Linux Support Kernel : 2.6.24 ~ 4.15.17
- Supported for Windows 7, 8, 8.1 and 10