TOP-electronics USA Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Interface USB <> 20mA Industry, Bus Powered Product properties: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Galvanic isolation with an insulation voltage of min. 1... | |
| Serial Interface, RS232 <> 20mA Compact Product properties: 1kV isolation in passive mode Active/passive mode for transmission and reception loop, individually adjustable Ready to plug to RS232 interfaces with DTE... | |
| Serial Interface, RS232 <> RS422/485 with overvoltage protection Product properties: Bi-directional conversion of an RS232 into an RS422 or RS485 interface Compatible with RS485 2-wire and 4-wire bus systems Automatic... | |
| W&T - Serial Interface RS232 <> RS422/485 Industry | |
| W&T 38211, Interface USB/RS232/RS422/RS48 5 Industry 1kV isolation with overvoltage protection Product properties: Bi-directional conversion of USB into RS232, RS422 or RS485 interface USB 2.0 Full Speed Device (12 Mbit/s)... | |
| W&T 42009, Interface 20mA>Centronics, 1+1 KByte | |
| W&T 62009, RS422>Centronics interface, 1+1 KByte | |
| W&T 64201, RS422/RS485<>20mA interface, Industry | |
| W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009... | |
| W&T 81025, Fiber Optic Interface,RS232,25 pin/PC, Female | |
| W&T 81026, Fiber Optic Interface,RS232,25 pin/PC, Male | |
| W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of... | |
| W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber... | |
| W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass... | |
| W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial... | |
| W&T 81215, SC fiber-optic line/RS232/RS422/RS4 85 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422... | |
| W&T 82000, RS232 > Centronics interface, self-powered | |
| W&T 82005, RS232>Centronics interface,5kV-isolat ed | |
| W&T 82009, RS232>Centronics interface, standard | |
| W&T 84201, Serial Interface, RS232 <> 20mA, Industry Product properties: Bi-directional conversion of an RS232 into a 20mA interface Active/Passive mode can be set individually for both loops No re-configuration... | |
| W&T 86000, Serial Interface, RS232 <> RS422/RS485 Compact and Universal Connects RS232 devices to RS422 and RS485 components with minimal installation space. Both interfaces are implemented as 25-pin SUB-D connectors. |