TOP-electronics USA Datasheets for Serial Communications Products

Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more

Product Name Notes
Interface USB <> 20mA Industry, Bus Powered Product properties: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Galvanic isolation with an insulation voltage of min. 1...
LM036-0611, Gender Changer for RS232 adapters Male to Male converter for Bluetooth® Serial Adapters. The LM036 is primarily used with the LM048 and LM058 Bluetooth® Serial Adapters to support various...
LM048-3000 (v3) Bluetooth® v2.0, v2.1 RS232 Serial Adapter(AO) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) The LM048 is the smallest Bluetooth® Serial Adapter...
LM048-3006, Bluetooth® v2.0, v2.1 RS232 Serial Adapter in Retail Packaging (SRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: LM048-3000 adapter DB9 male...
LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: 2 x LM048-3000 adapter...
LM058-3050 (v3) Bluetooth® v2.0, v2.1 RS232 Serial Adapter with SMA Antenna (v3 replacement for discontinued LM058-0050 v2) LM058 has a minimum range of 100m when used with its 2dBi external...
LM058-3054, Bluetooth RS232 Adapter (v3) with SMA Antenna (SRP) (v3 replacement for discontinued LM058-0050 v2) Single Retail Pack (SRP) includes the adapter + 2dBI Antenna + DB9 male to male...
LM068-1100 Bluetooth® 5.0 Serial Adapter – Dual Mode RS232 (AO - adapter only) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 with support for Bluetooth® v5.0 The LM068...
LM068-1101 Bluetooth® 5.0 Dual Mode RS232 Serial Adapter, retail pack (SRP) Standalone (With Embedded Bluetooth® 5.0 Stack), similar to the LM048 but with support for Bluetooth® v5.0 SRP - Single...
Serial Interface, RS232 <> 20mA Compact Product properties: 1kV isolation in passive mode Active/passive mode for transmission and reception loop, individually adjustable Ready to plug to RS232 interfaces with DTE...
Serial Interface, RS232 <> RS422/485 with overvoltage protection Product properties: Bi-directional conversion of an RS232 into an RS422 or RS485 interface Compatible with RS485 2-wire and 4-wire bus systems Automatic...
USB-Hub, Industry: Industry-compatible design on account of noise immunity in accordance with EN 61000-6-2 Housing suitable for installation on top hat rails Operating temperature range 0...70°C USB compatibility USB 1.0...
W&T - Serial Interface RS232 <> RS422/485 Industry
W&T 11573, 9-pin adapter set for serial isolators
W&T 38211, Interface USB/RS232/RS422/RS48 5 Industry 1kV isolation with overvoltage protection Product properties: Bi-directional conversion of USB into RS232, RS422 or RS485 interface USB 2.0 Full Speed Device (12 Mbit/s)...
W&T 42009, Interface 20mA>Centronics, 1+1 KByte
W&T 62009, RS422>Centronics interface, 1+1 KByte
W&T 64201, RS422/RS485<>20mA interface, Industry
W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009...
W&T 81025, Fiber Optic Interface,RS232,25 pin/PC, Female
W&T 81026, Fiber Optic Interface,RS232,25 pin/PC, Male
W&T 81029, Fiber Optic Interface, RS232, 9 pin/PC Low power version for distances <20 meters The 81029 interface transmits serial RS232 data via plastic duplex fiber over a distance of...
W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber...
W&T 81210, ST fiber-optic line/RS232 interface Serial converters for multimode fiber optic with ST connector, transmits RS232 over long distances. The 81210 Interface transmits RS232 data signals via multi-mode glass...
W&T 81211, ST fiber-optic line/RS232 interface with handshake Serial converters for multimode fiber optic with ST connector, transmits RS232 with handshake over long distances. The model 81211 Interface transmits serial...
W&T 81215, SC fiber-optic line/RS232/RS422/RS4 85 interface Serial converter for single/multimode fiber optics with SC connector, transmits RS232/RS422/RS485 over long distances. The model 81215 Interface features a selectable RS232, RS422...
W&T 82000, RS232 > Centronics interface, self-powered
W&T 82005, RS232>Centronics interface,5kV-isolat ed
W&T 82009, RS232>Centronics interface, standard
W&T 84201, Serial Interface, RS232 <> 20mA, Industry Product properties: Bi-directional conversion of an RS232 into a 20mA interface Active/Passive mode can be set individually for both loops No re-configuration...
W&T 86000, Serial Interface, RS232 <> RS422/RS485 Compact and Universal Connects RS232 devices to RS422 and RS485 components with minimal installation space. Both interfaces are implemented as 25-pin SUB-D connectors.