The JM38510/10103BCA is a 14-pin ceramic DIP operational amplifier with a specified operating temperature range of -55 to 125°C, an offset voltage of 3 mV maximum over temperature, an input current of 100 nA maximum over temperature, an offset current of 20 nA maximum over temperature, and a slew rate of 10 V/µs as a summing amplifier. It features input and output overload protection, no latch-up when the common mode range is exceeded, and freedom from oscillations with a single 30 pF compensation capacitor. The device is housed in a CDIP (J) package.
Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1191629-JM38510/1010
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, CDIP14
Operational Amplifier 14-CDIP -55 to 125 Product overview: JM38510/10103BCA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JM38510/10103BCA
General Purpose Amplifier 1 Circuit 14-CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | JM38510/10103BCA | 1191629-JM38510/10103BCA | JM38510/10103BCA | 687-JM38510/10103BCA | JM38510/10103BCA |
| Product Name | LM101AJAN Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JM38510/10103BCA | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP14 | Rail/Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Active | Active | |||
| Standards | RoHS | RoHS | |||
| Bandwidth | 1 MHz | 3.5 MHz |