The LM111JAN is a voltage comparator designed for single 5V to ±15V operation, with input currents below 200 nA and offset currents below 20 nA over temperature. It supports differential input voltages up to ±30V and can drive loads up to 50 V at 50 mA. The device is available in an 8-pin TO-99 metal can package, weighing 965 mg, and operates across a temperature range of -55°C to 125°C. Output logic levels are compatible with RTL, DTL, TTL, and MOS circuits, and the comparator features offset null and strobe capabilities. Power dissipation is rated at 330 mW at 25°C for the metal can package, with a maximum junction temperature of 175°C and thermal resistance of 150°C/W in still air. ESD protection is rated at 300 V human body model.
Voltage Comparator 8-TO-99 -55 to 125
Comparator General Purpose Open-Collector, Open-Drain TO-99-8
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | JL111BGA | JL111BGA |
| Product Name | LM111JAN Voltage Comparator | Comparators |
| Supply Voltage (VS) | 5 to 36 volts | |
| VOS | 3 millivolts | 3 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |