Texas Instruments LF198JAN Monolithic Sample and Hold Circuit JL198BGA

Description
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Request a Quote Datasheet
Description
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LF198JAN Monolithic Sample and Hold Circuit - JL198BGA - Texas Instruments
Dallas, TX, United States
LF198JAN Monolithic Sample and Hold Circuit
JL198BGA
LF198JAN Monolithic Sample and Hold Circuit JL198BGA
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125

Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125

Buy Now Datasheet
Operational Amplifier IC - 687-JL198BGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-JL198BGA
Operational Amplifier IC 687-JL198BGA
Sample and Hold 1-CH 10us 8-Pin TO-99 Tray Product overview: JL198BGA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL198BGA can be used for catalog matching and distributor lookup.

Sample and Hold 1-CH 10us 8-Pin TO-99 Tray Product overview: JL198BGA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL198BGA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL198BGA - 1224625-JL198BGA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL198BGA
1224625-JL198BGA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL198BGA 1224625-JL198BGA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224625-JL198BGA Length: 9.08 mm Thickness: 4.4 mm Height: 5.72 mm Number of Pins: 8 Width: 9.08 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-99-8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224625-JL198BGA
Length: 9.08 mm
Thickness: 4.4 mm
Height: 5.72 mm
Number of Pins: 8
Width: 9.08 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TO-99-8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Operating Temperature: 125 °C

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
JL198BGA
Integrated Circuits (ICs) - Linear - Amplifiers JL198BGA
MONOLITHIC SAMPLE AND HOLD CIRCU

MONOLITHIC SAMPLE AND HOLD CIRCU

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - JL198BGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
JL198BGA
Instrumentation, OP Amps, Buffer Amps JL198BGA
Sample and Hold Amplifier 1 Circuit Single-Ended TO-99-8

Sample and Hold Amplifier 1 Circuit Single-Ended TO-99-8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number JL198BGA 687-JL198BGA 1224625-JL198BGA JL198BGA JL198BGA
Product Name LF198JAN Monolithic Sample and Hold Circuit Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL198BGA Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Sample and Hold Amplifiers
Package Type TO-99 Rail/Tube TO-99-8 Through Hole TO-99-8 Metal Can
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Standards RoHS RoHS
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers