The JL193BGA is a low power, low offset voltage dual voltage comparator in an 8-lead TO-99 metal can package, operating from a single 5.0V to 36V supply or dual ±2.5V to ±18V supplies. It features a maximum offset voltage of 5mV at 25°C, input bias current of 25nA typical, and supply current drain of 0.4mA independent of supply voltage. The input common-mode range includes ground, and the output is compatible with TTL, CMOS, and other logic families. It operates over a temperature range of −55°C to +125°C, with a maximum junction temperature of 175°C and thermal resistance of 174°C/W in still air. ESD tolerance is rated at 500V per human body model.
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | JL193BGA | JL193BGA |
| Product Name | LM193JAN Low Power Low Offset Voltage Dual Comparator | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 5 millivolts | 5 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |