The JM38510/11001SCA is a quad operational amplifier, each section resembling the LM741, housed in a 14-pin ceramic dual in-line package (CDIP). It operates over a temperature range of -55°C to +125°C, with a supply voltage maximum of ±22V and a power dissipation limit of 400 mW at 25°C. Each amplifier draws 0.6 mA quiescent current, features a gain-bandwidth product of 1.0 MHz, input offset voltage of 1 mV, and input bias current of 30 nA. The device includes input and output overload protection, and achieves 120 dB of isolation between channels. It is qualified to MIL-STD-883, Method 5005 for military-grade reliability.
Quad 741 Op Amp 14-CDIP -55 to 125
SPACE-GRADE, QUAD, 44-V, 1-MHZ O
General Purpose Amplifier 4 Circuit No 14-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | JM38510/11001SCA | JM38510/11001SCA | JM38510/11001SCA |
| Product Name | LM148JAN-SP Quad 741 Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | CDIP | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 44 volts | ||
| Slew Rate | 2.00E-7 V/µs | 0.2000 V/µs | |
| Life Cycle Stage | Active | Active |