The JL148SCA is a quad 741 operational amplifier in a 14-pin ceramic DIP package, designed for applications requiring high amplifier density and matching. It operates over a temperature range of -55°C to +125°C, with a supply voltage rating of ±22 V and a maximum power dissipation of 400 mW. Each amplifier draws 0.6 mA, features a gain-bandwidth product of 1.0 MHz, and includes overload protection for inputs and outputs. The device meets MIL-STD-883, Method 5005, Group A quality conformance inspection requirements.
Quad 741 Op Amp 14-CDIP -55 to 125
SPACE-GRADE, QUAD, 44-V, 1-MHZ O
General Purpose Amplifier 4 Circuit No 14-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | JL148SCA | JL148SCA | JL148SCA |
| Product Name | LM148JAN-SP Quad 741 Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | CDIP | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 44 volts | ||
| Slew Rate | 2.00E-7 V/µs | 0.2000 V/µs | |
| Life Cycle Stage | Active | Active |