Sealevel Systems, Inc. PC/104 to CompactFlash Adapter CF104

Description
With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to the CompactFlash socket. The CompactFlash adapter supports Type I and Type II cards and connects to the host via an IDE interface. Both 40-pin and 44-pin IDE connectors are provided. IBM MicroDrives and CompactFlash memory cards are supported. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity. A 44-pin IDE ribbon cable and aluminum standoffs are included. A 40-pin IDE ribbon cable is available as an option. If you need a 1GB CompactFlash card, order the CF104-1GB.
Description
With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to the CompactFlash socket. The CompactFlash adapter supports Type I and Type II cards and connects to the host via an IDE interface. Both 40-pin and 44-pin IDE connectors are provided. IBM MicroDrives and CompactFlash memory cards are supported. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity. A 44-pin IDE ribbon cable and aluminum standoffs are included. A 40-pin IDE ribbon cable is available as an option. If you need a 1GB CompactFlash card, order the CF104-1GB.

Suppliers

Company
Product
Description
Supplier Links
PC/104 to CompactFlash Adapter - CF104 - Sealevel Systems, Inc.
Liberty, SC, USA
PC/104 to CompactFlash Adapter
CF104
PC/104 to CompactFlash Adapter CF104
With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to the CompactFlash socket. The CompactFlash adapter supports Type I and Type II cards and connects to the host via an IDE interface. Both 40-pin and 44-pin IDE connectors are provided. IBM MicroDrives and CompactFlash memory cards are supported. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity. A 44-pin IDE ribbon cable and aluminum standoffs are included. A 40-pin IDE ribbon cable is available as an option. If you need a 1GB CompactFlash card, order the CF104-1GB.

With the CF104, you can easily add a CompactFlash memory card with an IDE interface to your PC/104 stack. The CF104 includes an adapter board built to the PC/104 form factor. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to the CompactFlash socket.

The CompactFlash adapter supports Type I and Type II cards and connects to the host via an IDE interface. Both 40-pin and 44-pin IDE connectors are provided. IBM MicroDrives and CompactFlash memory cards are supported. An on-board jumper sets the flash drive to master or slave mode and a status LED can be used for monitoring drive activity.

A 44-pin IDE ribbon cable and aluminum standoffs are included. A 40-pin IDE ribbon cable is available as an option. If you need a 1GB CompactFlash card, order the CF104-1GB.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Electrical Connectors
Product Number CF104
Product Name PC/104 to CompactFlash Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details