Sealevel Systems, Inc. PC/104 Multipurpose Adapter PH104

Description
The PH104 multipurpose adapter is designed to be versatile enough to add a SeaDAC Lite OEM module, an embedded 4-port USB hub, a CompactFlash IDE adapter, or a 2.5 hard drive. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to connectors. SeaDAC Lite OEM modules provide a low I/O count solution in a small PCB form factor and offer convenient expansion of embedded computers using only an internal USB connection. Models are available with optically isolated inputs, Reed or Form C relay and TTL outputs. The PH104 includes a rectangular cutout that allows the relays on SeaDAC Lite OEM modules to clear the board and mount as close to the PC/104 adapter board as possible. Aluminum standoffs for mounting to a PC/104 stack are included, as are 1/8 nylon standoffs for mounting SeaDAC Lite OEM modules. If you need to add CompactFlash memory to a PC/104 stack, order the CF104 adapter. If you need to add a 2.5 hard drive to a PC/104 stack, order the HD104 adapter.
Description
The PH104 multipurpose adapter is designed to be versatile enough to add a SeaDAC Lite OEM module, an embedded 4-port USB hub, a CompactFlash IDE adapter, or a 2.5 hard drive. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to connectors. SeaDAC Lite OEM modules provide a low I/O count solution in a small PCB form factor and offer convenient expansion of embedded computers using only an internal USB connection. Models are available with optically isolated inputs, Reed or Form C relay and TTL outputs. The PH104 includes a rectangular cutout that allows the relays on SeaDAC Lite OEM modules to clear the board and mount as close to the PC/104 adapter board as possible. Aluminum standoffs for mounting to a PC/104 stack are included, as are 1/8 nylon standoffs for mounting SeaDAC Lite OEM modules. If you need to add CompactFlash memory to a PC/104 stack, order the CF104 adapter. If you need to add a 2.5 hard drive to a PC/104 stack, order the HD104 adapter.

Suppliers

Company
Product
Description
Supplier Links
PC/104 Multipurpose Adapter - PH104 - Sealevel Systems, Inc.
Liberty, SC, USA
PC/104 Multipurpose Adapter
PH104
PC/104 Multipurpose Adapter PH104
The PH104 multipurpose adapter is designed to be versatile enough to add a SeaDAC Lite OEM module, an embedded 4-port USB hub, a CompactFlash IDE adapter, or a 2.5 hard drive. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to connectors. SeaDAC Lite OEM modules provide a low I/O count solution in a small PCB form factor and offer convenient expansion of embedded computers using only an internal USB connection. Models are available with optically isolated inputs, Reed or Form C relay and TTL outputs. The PH104 includes a rectangular cutout that allows the relays on SeaDAC Lite OEM modules to clear the board and mount as close to the PC/104 adapter board as possible. Aluminum standoffs for mounting to a PC/104 stack are included, as are 1/8 nylon standoffs for mounting SeaDAC Lite OEM modules. If you need to add CompactFlash memory to a PC/104 stack, order the CF104 adapter. If you need to add a 2.5 hard drive to a PC/104 stack, order the HD104 adapter.

The PH104 multipurpose adapter is designed to be versatile enough to add a SeaDAC Lite OEM module, an embedded 4-port USB hub, a CompactFlash IDE adapter, or a 2.5 hard drive. Due to the arrangement of mounting holes (slots at the corners), the board can be rotated and mounted 180 degrees along the long axis. This offers two different mounting options to simplify cable routing or improve access to connectors.

SeaDAC Lite OEM modules provide a low I/O count solution in a small PCB form factor and offer convenient expansion of embedded computers using only an internal USB connection. Models are available with optically isolated inputs, Reed or Form C relay and TTL outputs. The PH104 includes a rectangular cutout that allows the relays on SeaDAC Lite OEM modules to clear the board and mount as close to the PC/104 adapter board as possible.

Aluminum standoffs for mounting to a PC/104 stack are included, as are 1/8 nylon standoffs for mounting SeaDAC Lite OEM modules. If you need to add CompactFlash memory to a PC/104 stack, order the CF104 adapter. If you need to add a 2.5 hard drive to a PC/104 stack, order the HD104 adapter.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Electrical Connectors
Product Number PH104
Product Name PC/104 Multipurpose Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers